- Manufacturer
- Moisture Sensitivity Level (MSL)
- Mounting Type
- Operating Temperature
- Package / Case
- Packaging
- Part Status
- Rise / Fall Time (Typ)
- RoHS Status
- Voltage - Output Supply
- Factory Lead Time
- Number of Pins
- Voltage - Isolation
Attribute column
Categories
Isolators - Gate Drivers
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mounting Type | Package / Case | Surface Mount | Supplier Device Package | Number of Elements | Power Dissipation (Max) | Operating Temperature | Packaging | Published | Series | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | Terminal Finish | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Number of Functions | Supply Voltage | Reach Compliance Code | Time@Peak Reflow Temperature-Max (s) | Base Part Number | JESD-30 Code | Approval Agency | Voltage - Isolation | Number of Channels | Analog IC - Other Type | Voltage - Forward (Vf) (Typ) | Optoelectronic Device Type | Response Time | Current - Output High, Low | Rise / Fall Time (Typ) | Forward Current-Max | Interface IC Type | Current - DC Forward (If) (Max) | Propagation Delay tpLH / tpHL (Max) | Common Mode Transient Immunity (Min) | Supply Voltage1-Nom | High Side Driver | Pulse Width Distortion (Max) | Voltage - Output Supply | Current - Peak Output | Supply Voltage1-Max | RoHS Status |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() SI823H2AB-IS1R Silicon Labs | In Stock | - | Datasheet | 8 Weeks | Surface Mount | 16-SOIC (0.154, 3.90mm Width) | - | - | - | - | -40°C~125°C | Tape & Reel (TR) | - | - | - | - | Active | 3 (168 Hours) | - | - | - | - | - | - | - | - | - | - | - | CQC, CSA, UL, VDE | 2500Vrms | 2 | - | - | - | - | 4A 4A | 12ns 12ns | - | - | - | 30ns, 58ns | 125kV/μs | - | - | 5ns | 5.5V~30V | 6A | - | - | ||
![]() SI823H2CB-IS1 Silicon Labs | In Stock | - | Datasheet | 8 Weeks | Surface Mount | 16-SOIC (0.154, 3.90mm Width) | - | - | - | - | -40°C~125°C | Tube | - | - | - | - | Active | 3 (168 Hours) | - | - | - | - | - | - | - | - | - | - | - | CQC, CSA, UL, VDE | 2500Vrms | 2 | - | - | - | - | 4A 4A | 12ns 12ns | - | BUFFER OR INVERTER BASED PERIPHERAL DRIVER | - | 30ns, 58ns | 125kV/μs | - | - | 5ns | 5.5V~30V | 6A | - | - | ||
![]() SI823H4CB-IS1 Silicon Labs | In Stock | - | Datasheet | 8 Weeks | Surface Mount | 16-SOIC (0.154, 3.90mm Width) | - | - | - | - | -40°C~125°C | Tube | - | - | - | - | Active | 3 (168 Hours) | - | - | - | - | - | - | - | - | - | - | - | CQC, CSA, UL, VDE | 2500Vrms | 2 | - | - | - | - | 4A 4A | 12ns 12ns | - | BUFFER OR INVERTER BASED PERIPHERAL DRIVER | - | 30ns, 58ns | 125kV/μs | - | - | 5ns | 5.5V~30V | 6A | - | - | ||
![]() SI823H6CB-IS1 Silicon Labs | In Stock | - | Datasheet | 8 Weeks | Surface Mount | 16-SOIC (0.154, 3.90mm Width) | - | - | - | - | -40°C~125°C | Tube | - | - | - | - | Active | 3 (168 Hours) | - | - | - | - | - | - | - | - | - | - | - | CQC, CSA, UL, VDE | 2500Vrms | 2 | - | - | - | - | 4A 4A | 12ns 12ns | - | BUFFER OR INVERTER BASED PERIPHERAL DRIVER | - | 30ns, 58ns | 125kV/μs | - | - | 5ns | 5.5V~30V | 6A | - | - | ||
![]() SI823H8AB-IS1R Silicon Labs | In Stock | - | Datasheet | 8 Weeks | Surface Mount | 16-SOIC (0.154, 3.90mm Width) | - | - | - | - | -40°C~125°C | Tape & Reel (TR) | - | - | - | - | Active | 3 (168 Hours) | - | - | - | - | - | - | - | - | - | - | - | CQC, CSA, UL, VDE | 2500Vrms | 2 | - | - | - | - | 4A 4A | 12ns 12ns | - | - | - | 30ns, 58ns | 125kV/μs | - | - | 5ns | 5.5V~30V | 6A | - | - | ||
![]() SI8284CC-IS Silicon Labs | In Stock | - | Datasheet | 8 Weeks | Surface Mount | 24-SOIC (0.295, 7.50mm Width) | - | - | - | - | -40°C~125°C | Tube | - | Automotive, AEC-Q100 | - | - | Active | 3 (168 Hours) | - | - | - | - | - | - | - | compliant | - | - | - | CQC, CSA, UL, VDE | 5000Vrms | 1 | - | - | - | - | - | 5.5ns 8.5ns | - | INTERFACE CIRCUIT | - | 50ns, 50ns | 35kV/μs | - | - | 5ns | 2.8V~5.5V | - | - | RoHS Compliant | ||
![]() ACNU-4804-000E Broadcom Limited | 1820 | - | Datasheet | 22 Weeks | Surface Mount | 0605 (1613 Metric) | - | - | - | - | -40°C~105°C | - | - | - | - | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | CSA, UL | 5000Vrms | 1 | - | 1.5V | LOGIC IC OUTPUT OPTOCOUPLER | - | - | 6ns 6ns | - | - | 20mA | 120ns, 150ns | 50kV/μs | - | - | 90ns | 4.5V~30V | - | - | ROHS3 Compliant | ||
![]() SI8283BC-IS Silicon Labs | In Stock | - | - | 8 Weeks | Surface Mount | 24-SOIC (0.295, 7.50mm Width) | - | - | - | - | -40°C~125°C | Tube | - | Automotive, AEC-Q100 | - | - | Active | 3 (168 Hours) | - | - | - | - | - | - | - | compliant | - | - | - | CQC, CSA, UL, VDE | 5000Vrms | 1 | - | - | - | - | - | 5.5ns 8.5ns | - | INTERFACE CIRCUIT | - | 50ns, 50ns | 35kV/μs | - | - | 5ns | 2.8V~5.5V | - | - | RoHS Compliant | ||
![]() UCC23313DWYR Texas Instruments | 10091 | - | Datasheet | 6 Weeks | Surface Mount | 6-SOIC (0.295, 7.50mm Width) | YES | - | - | - | -40°C~125°C | Tape & Reel (TR) | - | - | e4 | yes | Active | 2 (1 Year) | 6 | Nickel/Palladium/Gold (Ni/Pd/Au) | DUAL | GULL WING | 260 | 1 | - | - | NOT SPECIFIED | UCC23313 | R-PDSO-G6 | CQC, UL, VDE | 3750Vrms | 1 | - | 2.1V | - | - | - | 28ns 25ns Max | - | BUFFER OR INVERTER BASED IGBT/MOSFET DRIVER | 16mA | 105ns, 105ns | 150kV/μs | 15V | YES | 35ns | 14V~33V | - | 33V | ROHS3 Compliant | ||
![]() FOD3120TS Rochester Electronics, LLC | In Stock | - | Datasheet | - | Surface Mount | 8-SMD, Gull Wing | - | 8-SMD | - | - | -40°C~100°C | Tube | - | - | - | - | Obsolete | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | UL | 5000Vrms | 1 | - | 1.5V | - | - | 2A 2A | 60ns 60ns | - | - | 25mA | 400ns, 400ns | 35kV/μs | - | - | 100ns | 15V~30V | 3A | - | ROHS3 Compliant | ||
![]() ACPL-351J-500E Broadcom Limited | 520 | - | Datasheet | - | Surface Mount | 16-SOIC (0.295, 7.50mm Width) | - | - | - | - | -40°C~105°C | - | - | - | - | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | CSA, UL, VDE | 5000Vrms | 1 | - | 1.55V | - | - | - | 37ns 30ns | - | - | 25mA | 150ns, 150ns | 100kV/μs | - | - | 50ns | 15V~30V | - | - | ROHS3 Compliant | ||
![]() HCPL-3100 Broadcom Limited | In Stock | - | Datasheet | - | Through Hole | 8-DIP (0.300, 7.62mm) | NO | - | 2 | 0.5W | -40°C~100°C | Tube | 2007 | - | e0 | - | Obsolete | 1 (Unlimited) | - | Tin/Lead (Sn/Pb) | - | - | - | - | 24V | not_compliant | - | - | - | UR | 5000Vrms | 1 | - | 1.2V | - | 2e-7 ns | - | 200ns 200ns | 0.024A | - | 25mA | 2μs, 2μs | 15kV/μs | - | - | - | 15V~30V | - | - | Non-RoHS Compliant | ||
![]() SI8232DB-B-ISR Silicon Labs | In Stock | - | - | - | Surface Mount | 16-SOIC (0.295, 7.50mm Width) | - | - | - | - | -40°C~125°C | Tape & Reel (TR) | 2014 | Automotive, AEC-Q100 | - | - | Obsolete | 2A (4 Weeks) | - | - | - | - | - | - | - | - | - | - | - | CQC, CSA, UR, VDE | 5000Vrms | 2 | - | - | - | - | - | 20ns 20ns Max | - | - | - | 60ns, 60ns | 20kV/μs | - | - | 5.6ns | 4.5V~5.5V | - | - | - | ||
![]() SI8275GB-IM1R Silicon Labs | In Stock | - | Datasheet | 8 Weeks | Surface Mount | 14-VDFN | - | - | - | - | -40°C~125°C | Tape & Reel (TR) | - | Automotive, AEC-Q100 | - | - | Active | 2 (1 Year) | - | - | - | - | - | - | - | - | - | - | - | CQC, CSA, UL, VDE | 2500Vrms | 2 | ANALOG CIRCUIT | - | - | - | 1.8A 4A | 10.5ns 13.3ns | - | - | - | 60ns, 60ns | 150kV/μs | - | - | 8ns | 4.2V~30V | 4A | - | - | ||
![]() SI8275ABD-IM1R Silicon Labs | In Stock | - | Datasheet | 8 Weeks | Surface Mount | 14-VDFN | - | - | - | - | -40°C~125°C | Tape & Reel (TR) | - | Automotive, AEC-Q100 | - | - | Active | 3 (168 Hours) | - | - | - | - | - | - | - | compliant | - | - | - | CQC, CSA, UR, VDE | 2500Vrms | 2 | ANALOG CIRCUIT | - | - | - | 1.8A 4A | 10.5ns 13.3ns | - | - | - | 75ns, 75ns | 200kV/μs | - | - | 8ns | 4.2V~30V | 4A | - | RoHS Compliant | ||
![]() SI823H4BB-IS1R Silicon Labs | In Stock | - | Datasheet | 8 Weeks | Surface Mount | 16-SOIC (0.154, 3.90mm Width) | - | - | - | - | -40°C~125°C | Tape & Reel (TR) | - | - | - | - | Active | 3 (168 Hours) | - | - | - | - | - | - | - | - | - | - | - | CQC, CSA, UL, VDE | 2500Vrms | 2 | - | - | - | - | 4A 4A | 12ns 12ns | - | - | - | 30ns, 58ns | 125kV/μs | - | - | 5ns | 5.5V~30V | 6A | - | - | ||
![]() SI823H7CB-IS1R Silicon Labs | In Stock | - | Datasheet | 8 Weeks | Surface Mount | 16-SOIC (0.154, 3.90mm Width) | - | - | - | - | -40°C~125°C | Tape & Reel (TR) | - | - | - | - | Active | 3 (168 Hours) | - | - | - | - | - | - | - | - | - | - | - | CQC, CSA, UL, VDE | 2500Vrms | 2 | - | - | - | - | 4A 4A | 12ns 12ns | - | - | - | 30ns, 58ns | 125kV/μs | - | - | 5ns | 5.5V~30V | 6A | - | - | ||
![]() SI823H8CB-IS1R Silicon Labs | In Stock | - | Datasheet | 8 Weeks | Surface Mount | 16-SOIC (0.154, 3.90mm Width) | - | - | - | - | -40°C~125°C | Tape & Reel (TR) | - | - | - | - | Active | 3 (168 Hours) | - | - | - | - | - | - | - | - | - | - | - | CQC, CSA, UL, VDE | 2500Vrms | 2 | - | - | - | - | 4A 4A | 12ns 12ns | - | - | - | 30ns, 58ns | 125kV/μs | - | - | 5ns | 5.5V~30V | 6A | - | - | ||
![]() SI823H5AB-IS1R Silicon Labs | In Stock | - | Datasheet | 8 Weeks | Surface Mount | 16-SOIC (0.154, 3.90mm Width) | - | - | - | - | -40°C~125°C | Tape & Reel (TR) | - | - | - | - | Active | 3 (168 Hours) | - | - | - | - | - | - | - | - | - | - | - | CQC, CSA, UL, VDE | 2500Vrms | 2 | - | - | - | - | 4A 4A | 12ns 12ns | - | - | - | 30ns, 58ns | 125kV/μs | - | - | 5ns | 5.5V~30V | 6A | - | - | ||
![]() SI823H7CB-IS1 Silicon Labs | In Stock | - | Datasheet | 8 Weeks | Surface Mount | 16-SOIC (0.154, 3.90mm Width) | - | - | - | - | -40°C~125°C | Tube | - | - | - | - | Active | 3 (168 Hours) | - | - | - | - | - | - | - | - | - | - | - | CQC, CSA, UL, VDE | 2500Vrms | 2 | - | - | - | - | 4A 4A | 12ns 12ns | - | BUFFER OR INVERTER BASED PERIPHERAL DRIVER | - | 30ns, 58ns | 125kV/μs | - | - | 5ns | 5.5V~30V | 6A | - | - |