- Manufacturer
- Moisture Sensitivity Level (MSL)
- Mounting Type
- Operating Temperature
- Package / Case
- Packaging
- Part Status
- Rise / Fall Time (Typ)
- RoHS Status
- Voltage - Output Supply
- Factory Lead Time
- Number of Pins
- Voltage - Isolation
Attribute column
Categories
Isolators - Gate Drivers
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mounting Type | Package / Case | Surface Mount | Operating Temperature (Max.) | Operating Temperature (Min.) | Operating Temperature | Packaging | Series | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | HTS Code | Terminal Position | Terminal Form | Number of Functions | Supply Voltage | Terminal Pitch | Reach Compliance Code | Base Part Number | JESD-30 Code | Approval Agency | Voltage - Isolation | Supply Voltage-Max (Vsup) | Temperature Grade | Supply Voltage-Min (Vsup) | Number of Channels | Analog IC - Other Type | Voltage - Forward (Vf) (Typ) | Optoelectronic Device Type | Current - Output High, Low | Rise / Fall Time (Typ) | Interface IC Type | Current - DC Forward (If) (Max) | Turn On Time | Propagation Delay tpLH / tpHL (Max) | Common Mode Transient Immunity (Min) | Turn Off Time | Built-in Protections | Output Current Flow Direction | Pulse Width Distortion (Max) | Voltage - Output Supply | Current - Peak Output | Height Seated (Max) | Length | Width | RoHS Status |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() UCC20225AQNPLTQ1 Texas Instruments | In Stock | - | Datasheet | 6 Weeks | Surface Mount | 13-VFLGA | YES | - | - | -40°C~125°C | Tape & Reel (TR) | Automotive, AEC-Q100 | yes | Active | 3 (168 Hours) | 13 | - | BOTTOM | NO LEAD | 2 | 3.3V | 0.65mm | - | UCC20225 | S-PBGA-N13 | CQC, UL, VDE | 2500Vrms | 18V | - | 3V | 2 | - | - | - | - | 6ns 7ns | BUFFER OR INVERTER BASED PERIPHERAL DRIVER | - | 0.03 µs | 30ns, 30ns | 100V/ns | 0.03 µs | TRANSIENT; UNDER VOLTAGE | SOURCE SINK | 6ns | 6.5V~25V | - | 1mm | 5mm | - | ROHS3 Compliant | ||
![]() SID1181KQ Power Integrations | In Stock | - | Datasheet | 8 Weeks | Surface Mount | 16-PowerSOIC (0.350, 8.89mm Width), 15 Leads | - | - | - | -40°C~125°C | - | SCALE-iDriver™ | - | Active | 3 (168 Hours) | - | - | - | - | - | - | - | - | - | - | CSA, UL, VDE | 5000Vrms | - | - | - | 1 | - | - | - | - | 465ns 460ns | BUFFER OR INVERTER BASED IGBT/MOSFET DRIVER | - | - | 340ns, 330ns | 50kV/μs | - | - | - | - | 22V~28V | - | - | - | - | RoHS Compliant | ||
![]() FOD8480TR2 ON Semiconductor | In Stock | - | Datasheet | 4 Weeks | Surface Mount | 6-SOIC (0.268, 6.80mm Width) | - | - | - | -40°C~100°C | Tape & Reel (TR) | - | yes | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | IEC/EN/DIN, UL | 5000Vrms | - | - | - | 1 | - | 1.4V | LOGIC IC OUTPUT OPTOCOUPLER | - | 15ns 10ns | - | 20mA | - | 300ns, 300ns | 20kV/μs | - | - | - | 250ns | 4.5V~30V | - | - | - | - | ROHS3 Compliant | ||
![]() SI8285CC-ISR Silicon Labs | In Stock | - | Datasheet | 8 Weeks | Surface Mount | 16-SOIC (0.295, 7.50mm Width) | - | - | - | -40°C~125°C | Tape & Reel (TR) | Automotive, AEC-Q100 | - | Active | 3 (168 Hours) | - | - | - | - | - | - | - | compliant | - | - | CQC, CSA, UL, VDE | 5000Vrms | - | - | - | 1 | - | - | - | 2.5A 3A | 5.5ns 8.5ns | BUFFER OR INVERTER BASED MOSFET DRIVER | - | - | 50ns, 50ns | 35kV/μs | - | - | - | 5ns | 9.5V~30V | 4A | - | - | - | RoHS Compliant | ||
![]() TLP5754H(D4TP4,E Toshiba Semiconductor and Storage | In Stock | - | Datasheet | 12 Weeks | Surface Mount | 6-SOIC (0.295, 7.50mm Width) | - | - | - | -40°C~125°C | Tape & Reel (TR) | - | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | CQC, CSA, cUL, UL, VDE | 5000Vrms | - | - | - | 1 | - | 1.55V | - | - | 15ns 8ns | - | 20mA | - | 150ns, 150ns | 35kV/μs | - | - | - | 50ns | 15V~30V | - | - | - | - | RoHS Compliant | ||
![]() TLP5751H(TP4,E Toshiba Semiconductor and Storage | In Stock | - | Datasheet | 12 Weeks | Surface Mount | 6-SOIC (0.295, 7.50mm Width) | - | - | - | -40°C~125°C | Tape & Reel (TR) | - | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | CQC, CSA, cUL, UL, VDE | 5000Vrms | - | - | - | 1 | - | 1.55V | - | - | 15ns 8ns | - | 20mA | - | 150ns, 150ns | 35kV/μs | - | - | - | 50ns | 15V~30V | - | - | - | - | RoHS Compliant | ||
![]() SI823H1BB-IS1 Silicon Labs | In Stock | - | Datasheet | 8 Weeks | Surface Mount | 16-SOIC (0.154, 3.90mm Width) | - | - | - | - | Tube | - | - | Active | 3 (168 Hours) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | BUFFER OR INVERTER BASED PERIPHERAL DRIVER | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() SI8275ABD-IS1 Silicon Labs | In Stock | - | Datasheet | 8 Weeks | Surface Mount | 16-SOIC (0.154, 3.90mm Width) | YES | - | - | -40°C~125°C | - | Automotive, AEC-Q100 | - | Active | 2A (4 Weeks) | 16 | - | DUAL | GULL WING | 1 | 5V | - | compliant | - | R-PDSO-G16 | CQC, CSA, UL, VDE | 2500Vrms | 5.5V | - | - | 2 | ANALOG CIRCUIT | - | - | 1.8A 4A | 10.5ns 13.3ns | - | - | - | 75ns, 75ns | 200kV/μs | - | - | - | 8ns | 4.2V~30V | 4A | 1.75mm | 9.9mm | - | RoHS Compliant | ||
![]() SI8286CC-ISR Silicon Labs | In Stock | - | Datasheet | 8 Weeks | Surface Mount | 16-SOIC (0.295, 7.50mm Width) | - | - | - | -40°C~125°C | Tape & Reel (TR) | Automotive, AEC-Q100 | - | Active | 3 (168 Hours) | - | - | - | - | - | - | - | compliant | - | - | CQC, CSA, UL, VDE | 5000Vrms | - | - | - | 1 | - | - | - | - | 5.5ns 8.5ns | BUFFER OR INVERTER BASED MOSFET DRIVER | - | - | 50ns, 50ns | 35kV/μs | - | - | - | 5ns | 9.5V~30V | - | - | - | - | RoHS Compliant | ||
![]() SI8275DAD-IM1 Silicon Labs | In Stock | - | Datasheet | 8 Weeks | Surface Mount | 14-VDFN | - | - | - | -40°C~125°C | - | Automotive, AEC-Q100 | - | Active | 2 (1 Year) | - | - | - | - | - | - | - | compliant | - | - | CQC, CSA, UL, VDE | 2500Vrms | - | - | - | 2 | ANALOG CIRCUIT | - | - | 1.8A 4A | 10.5ns 13.3ns | - | - | - | 75ns, 75ns | 200kV/μs | - | - | - | 8ns | 4.2V~30V | 4A | - | - | - | RoHS Compliant | ||
![]() SI823H2BB-IS1 Silicon Labs | In Stock | - | Datasheet | 8 Weeks | Surface Mount | 16-SOIC (0.154, 3.90mm Width) | - | - | - | - | Tube | - | - | Active | 2A (4 Weeks) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | BUFFER OR INVERTER BASED PERIPHERAL DRIVER | - | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | ||
![]() SI823H7BB-IS1 Silicon Labs | In Stock | - | Datasheet | 8 Weeks | Surface Mount | 16-SOIC (0.154, 3.90mm Width) | - | - | - | - | Tube | - | - | Active | 2A (4 Weeks) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | BUFFER OR INVERTER BASED PERIPHERAL DRIVER | - | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | ||
![]() SI823H4BB-IS1 Silicon Labs | In Stock | - | Datasheet | 8 Weeks | Surface Mount | 16-SOIC (0.154, 3.90mm Width) | - | - | - | - | Tube | - | - | Active | 2A (4 Weeks) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | BUFFER OR INVERTER BASED PERIPHERAL DRIVER | - | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | ||
![]() SI82390AB-IS1R Silicon Labs | In Stock | - | Datasheet | 8 Weeks | - | - | - | - | - | - | Tape & Reel (TR) | - | - | Active | 2A (4 Weeks) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | ||
![]() SI8275DB-IS1 Silicon Labs | In Stock | - | Datasheet | 8 Weeks | - | - | YES | 125°C | -40°C | - | - | - | - | Active | 2A (4 Weeks) | 16 | 8542.39.00.01 | DUAL | GULL WING | 1 | 5V | 1.27mm | - | - | R-PDSO-G16 | - | - | 5.5V | AUTOMOTIVE | 2.5V | - | ANALOG CIRCUIT | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1.75mm | 9.9mm | 3.9mm | ROHS3 Compliant | ||
![]() SI823H1CB-IS1R Silicon Labs | In Stock | - | Datasheet | 8 Weeks | Surface Mount | 16-SOIC (0.154, 3.90mm Width) | - | - | - | -40°C~125°C | Tape & Reel (TR) | - | - | Active | 3 (168 Hours) | - | - | - | - | - | - | - | - | - | - | CQC, CSA, UL, VDE | 2500Vrms | - | - | - | 2 | - | - | - | 4A 4A | 12ns 12ns | - | - | - | 30ns, 58ns | 125kV/μs | - | - | - | 5ns | 5.5V~30V | 6A | - | - | - | - | ||
![]() SI823H2BB-IS1R Silicon Labs | In Stock | - | Datasheet | 8 Weeks | Surface Mount | 16-SOIC (0.154, 3.90mm Width) | - | - | - | -40°C~125°C | Tape & Reel (TR) | - | - | Active | 3 (168 Hours) | - | - | - | - | - | - | - | - | - | - | CQC, CSA, UL, VDE | 2500Vrms | - | - | - | 2 | - | - | - | 4A 4A | 12ns 12ns | - | - | - | 30ns, 58ns | 125kV/μs | - | - | - | 5ns | 5.5V~30V | 6A | - | - | - | - | ||
![]() SI823H2CB-IS1R Silicon Labs | In Stock | - | Datasheet | 8 Weeks | Surface Mount | 16-SOIC (0.154, 3.90mm Width) | - | - | - | -40°C~125°C | Tape & Reel (TR) | - | - | Active | 3 (168 Hours) | - | - | - | - | - | - | - | - | - | - | CQC, CSA, UL, VDE | 2500Vrms | - | - | - | 2 | - | - | - | 4A 4A | 12ns 12ns | - | - | - | 30ns, 58ns | 125kV/μs | - | - | - | 5ns | 5.5V~30V | 6A | - | - | - | - | ||
![]() SI823H3CB-IS1R Silicon Labs | In Stock | - | Datasheet | 8 Weeks | Surface Mount | 16-SOIC (0.154, 3.90mm Width) | - | - | - | -40°C~125°C | Tape & Reel (TR) | - | - | Active | 3 (168 Hours) | - | - | - | - | - | - | - | - | - | - | CQC, CSA, UL, VDE | 2500Vrms | - | - | - | 2 | - | - | - | 4A 4A | 12ns 12ns | - | - | - | 30ns, 58ns | 125kV/μs | - | - | - | 5ns | 5.5V~30V | 6A | - | - | - | - | ||
![]() SI823H6AB-IS1R Silicon Labs | In Stock | - | Datasheet | 8 Weeks | Surface Mount | 16-SOIC (0.154, 3.90mm Width) | - | - | - | -40°C~125°C | Tape & Reel (TR) | - | - | Active | 3 (168 Hours) | - | - | - | - | - | - | - | - | - | - | CQC, CSA, UL, VDE | 2500Vrms | - | - | - | 2 | - | - | - | 4A 4A | 12ns 12ns | - | - | - | 30ns, 58ns | 125kV/μs | - | - | - | 5ns | 5.5V~30V | 6A | - | - | - | - |