- Manufacturer
- Moisture Sensitivity Level (MSL)
- Mounting Type
- Operating Temperature
- Package / Case
- Packaging
- Part Status
- Rise / Fall Time (Typ)
- RoHS Status
- Voltage - Output Supply
- Factory Lead Time
- Number of Pins
- Voltage - Isolation
Attribute column
Categories
Isolators - Gate Drivers
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Lifecycle Status | Contact Plating | Mount | Mounting Type | Package / Case | Surface Mount | Number of Pins | Weight | Number of Elements | Turn Off Delay Time | Operating Temperature | Packaging | Published | Series | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | ECCN Code | Type | Terminal Finish | Additional Feature | HTS Code | Max Power Dissipation | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Number of Functions | Supply Voltage | Depth | Frequency | Time@Peak Reflow Temperature-Max (s) | Base Part Number | Pin Count | Number of Outputs | Qualification Status | Approval Agency | Voltage - Isolation | Output Voltage | Max Output Current | Operating Supply Voltage | Working Voltage | Supply Voltage-Max (Vsup) | Supply Voltage-Min (Vsup) | Configuration | Number of Channels | Number of Circuits | Max Supply Voltage | Min Supply Voltage | Nominal Supply Current | Power Dissipation | Output Current | Max Supply Current | Voltage - Forward (Vf) (Typ) | Propagation Delay | Turn On Delay Time | Optoelectronic Device Type | Forward Current | Max Output Voltage | Response Time | Data Rate | Output Current-Max | Direction | Halogen Free | Rise Time | Fall Time (Typ) | Output Polarity | Rise / Fall Time (Typ) | Reverse Breakdown Voltage | Interface IC Type | Reverse Voltage | Max Input Current | Channel Type | Current - DC Forward (If) (Max) | Turn On Time | Input Current | Negative Supply Voltage-Nom | Propagation Delay tpLH / tpHL (Max) | Common Mode Transient Immunity (Min) | Output Peak Current Limit-Nom | Supply Voltage1-Nom | Max Junction Temperature (Tj) | High Side Driver | Turn Off Time | Built-in Protections | Reverse Voltage (DC) | Pulse Width Distortion (PWD) | Ambient Temperature Range High | Output Current Flow Direction | Pulse Width Distortion (Max) | Voltage - Output Supply | Coll-Emtr Bkdn Voltage-Min | Supply Voltage1-Max | Hysteresis Ratio-Nom | Height | Height Seated (Max) | Length | Width | Thickness | Radiation Hardening | REACH SVHC | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 1ED020I12FA2XUMA2 Infineon Technologies | In Stock | - | Datasheet | 26 Weeks | - | - | Surface Mount | Surface Mount | 20-SOIC (0.295, 7.50mm Width) | - | 20 | - | - | - | -40°C~150°C TJ | Tape & Reel (TR) | 2011 | Automotive, AEC-Q100, EiceDriver™ | e4 | yes | Active | 3 (168 Hours) | 20 | EAR99 | - | Nickel/Palladium/Gold/Silver (Ni/Pd/Au/Ag) | - | - | 700mW | DUAL | GULL WING | NOT SPECIFIED | 1 | 5V | - | - | NOT SPECIFIED | - | 20 | 1 | - | - | 4500Vrms | - | 2A | - | - | 5.5V | 4.5V | - | - | - | - | - | - | - | 2A | - | - | 195 ns | - | - | - | - | - | - | - | - | Halogen Free | - | - | - | 30ns 50ns | - | HALF BRIDGE BASED IGBT DRIVER | - | - | Single | - | - | - | -8V | - | - | 2A | 15V | - | YES | - | - | - | - | - | - | - | 13V~20V | - | - | - | - | 2.65mm | - | 7.62mm | - | - | - | ROHS3 Compliant | Lead Free | ||
![]() HCPL-316J-500E Broadcom Limited | In Stock | - | - | 17 Weeks | - | Tin | Surface Mount | Surface Mount | 16-SOIC (0.295, 7.50mm Width) | - | 16 | - | - | 320 ns | -40°C~100°C | Tape & Reel (TR) | 2011 | - | e3 | - | Active | 1 (Unlimited) | 16 | EAR99 | - | - | - | - | 1.2W | DUAL | GULL WING | 260 | 1 | 5V | - | - | 40 | - | - | 1 | - | CSA, IEC/EN/DIN, UR | 5000Vrms | 30V | 2.5A | 5V | - | - | - | - | 2 | - | 5.5V | 4.5V | - | - | - | - | - | 500 ns | 300 ns | - | - | - | - | - | - | Unidirectional | - | 100ns | 100 ns | - | 100ns 100ns | - | BUFFER OR INVERTER BASED MOSFET DRIVER | - | - | - | - | 0.5 μs | 22mA | - | 500ns, 500ns | 15kV/μs | - | - | 125°C | NO | 0.5 μs | - | - | 300 ns | 100°C | - | - | 15V~30V | - | - | - | 3.911mm | - | - | - | - | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() ISO5852SDWR Texas Instruments | In Stock | - | Datasheet | 12 Weeks | ACTIVE (Last Updated: 3 days ago) | - | Surface Mount | Surface Mount | 16-SOIC (0.295, 7.50mm Width) | - | 16 | - | - | - | -40°C~125°C | Tape & Reel (TR) | - | - | e4 | yes | Active | 2 (1 Year) | 16 | - | - | Nickel/Palladium/Gold (Ni/Pd/Au) | - | - | 1.255W | DUAL | GULL WING | - | 1 | 5V | - | - | - | ISO5852 | - | 2 | - | CQC, CSA, UR, VDE | 5700Vrms | - | 5.5A | - | 2.121kV | - | - | - | 1 | - | 5.5V | 2.25V | 2.8mA | - | - | 4.5mA | - | 76 ns | - | - | - | - | - | - | - | - | - | 18ns | 20 ns | TRUE | 18ns 20ns | - | AND GATE BASED IGBT/MOSFET DRIVER | - | - | - | - | - | - | - | 110ns, 110ns | 100kV/μs | - | - | 150°C | NO | - | - | - | - | 125°C | - | - | 15V~30V | - | - | - | 2.65mm | - | 10.3mm | 7.5mm | 2.35mm | - | Unknown | ROHS3 Compliant | Lead Free | ||
![]() HCPL-316J-000E Broadcom Limited | In Stock | - | - | 22 Weeks | - | Tin | Surface Mount | Surface Mount | 16-SOIC (0.295, 7.50mm Width) | - | 16 | - | - | - | -40°C~100°C | Tube | 2000 | - | e3 | - | Active | 1 (Unlimited) | 16 | EAR99 | - | - | - | - | 1.2W | DUAL | GULL WING | 260 | 1 | 5V | - | - | - | - | - | - | - | CSA, IEC/EN/DIN, UR | 5000Vrms | 30V | 2.5A | 5V | - | - | - | - | 2 | 1 | 30V | - | - | - | - | - | - | 500 ns | 500 ns | - | - | 35V | - | - | - | Unidirectional | - | 500ns | 100 ns | - | 100ns 100ns | - | BUFFER OR INVERTER BASED MOSFET DRIVER | - | - | - | - | 0.5 μs | 22mA | - | 500ns, 500ns | 15kV/μs | - | - | - | NO | 0.5 μs | - | - | 300 ns | - | - | - | 15V~30V | - | - | - | - | - | - | - | - | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() FOD3120 ON Semiconductor | In Stock | - | Datasheet | 5 Weeks | ACTIVE (Last Updated: 4 days ago) | - | Through Hole | Through Hole | 8-DIP (0.300, 7.62mm) | - | 8 | 891mg | 1 | - | -40°C~100°C | Tube | 2014 | - | e3 | yes | Active | 1 (Unlimited) | - | EAR99 | - | Tin (Sn) | - | - | 250mW | - | - | - | - | - | - | - | - | - | - | - | - | UL | 5000Vrms | - | 3A | - | - | - | - | SINGLE | 1 | - | 30V | 15V | - | 250mW | 2.5A | - | 1.5V | 400 ns | 400 ns | FET OUTPUT OPTOCOUPLER | 16mA | 35V | - | - | - | Unidirectional | - | 60ns | 60 ns | - | 60ns 60ns | 5V | - | - | 25mA | - | - | - | 16mA | - | 400ns, 400ns | 35kV/μs | - | - | - | - | - | - | 5V | 100 ns | - | - | - | 15V~30V | 5V | - | - | - | - | - | - | - | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() 1EDI60N12AFXUMA1 Infineon Technologies | In Stock | - | Datasheet | 17 Weeks | - | - | Surface Mount | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | - | 8 | - | - | - | -40°C~150°C TJ | Tape & Reel (TR) | 2014 | EiceDriver™ | e3 | yes | Active | 3 (168 Hours) | 8 | EAR99 | - | Tin (Sn) | - | - | 400mW | DUAL | GULL WING | NOT SPECIFIED | 1 | 5V | - | - | NOT SPECIFIED | - | - | 1 | - | - | - | - | 9.4A | - | - | - | - | - | - | - | 15V | 3.5V | - | - | 6A | - | - | 130 ns | - | - | - | - | - | - | - | - | Halogen Free | - | - | - | 10ns 9ns | - | HALF BRIDGE BASED MOSFET DRIVER | - | - | Single | - | - | - | - | - | - | 10A | 15V | - | NO | - | - | - | - | - | - | - | 10V~35V | - | - | - | - | - | 4.9mm | 3.9mm | - | - | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() HCPL-3120-000E Broadcom Limited | In Stock | - | - | 22 Weeks | - | Tin | Through Hole | Through Hole | 8-DIP (0.300, 7.62mm) | - | 8 | - | - | 300 ns | -40°C~100°C | Tube | 2000 | - | - | - | Active | 1 (Unlimited) | - | EAR99 | - | - | - | - | 295mW | - | - | - | - | - | - | - | - | - | - | - | - | CSA, UR | 3750Vrms | 30V | 2.5A | - | - | - | - | - | 1 | - | 30V | 15V | - | 295mW | - | - | 1.5V | 500 ns | 300 ns | - | 10mA | - | - | - | - | Unidirectional | - | 100ns | 100 ns | - | 100ns 100ns | 5V | - | 5V | 16mA | - | 25mA | - | 16mA | - | 500ns, 500ns | 25kV/μs | - | - | - | - | - | - | - | 300 ns | 100°C | - | - | 15V~30V | - | - | - | 4.7mm | - | - | - | - | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() HCPL-3120-500E Broadcom Limited | In Stock | - | - | 22 Weeks | - | Tin | Surface Mount | Surface Mount | 8-SMD, Gull Wing | - | 8 | - | 1 | - | -40°C~100°C | Tape & Reel (TR) | 2005 | - | e3 | - | Active | 1 (Unlimited) | - | EAR99 | - | - | UL RECOGNIZED | - | 295mW | - | - | - | - | 30V | - | - | - | - | - | - | - | CSA, UR | 3750Vrms | 30V | 2.5A | - | - | - | - | COMPLEX | 1 | - | - | - | - | 295mW | - | - | 1.5V | 500 ns | 500 ns | LOGIC IC OUTPUT OPTOCOUPLER | 25mA | - | 5e-7 ns | - | - | Unidirectional | - | - | 100 ns | - | 100ns 100ns | 5V | - | - | - | - | - | - | 16mA | - | 500ns, 500ns | 25kV/μs | - | - | - | - | - | - | - | 300 ns | - | - | - | 15V~30V | - | - | 1.6 | - | - | - | - | - | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() 1ED020I12B2XUMA1 Infineon Technologies | In Stock | - | Datasheet | 17 Weeks | - | - | Surface Mount | Surface Mount | 16-SOIC (0.295, 7.50mm Width) | - | 16 | - | - | - | -40°C~150°C TJ | Tape & Reel (TR) | 2012 | EiceDriver™ | e3 | - | Active | 3 (168 Hours) | 16 | EAR99 | - | Tin (Sn) | - | - | 700mW | DUAL | GULL WING | NOT SPECIFIED | 1 | 5V | - | - | NOT SPECIFIED | - | - | 1 | Not Qualified | - | 4500Vrms | - | 2A | - | - | 5.5V | 4.5V | - | - | - | - | - | - | 700mW | 2A | 400μA | - | 195 ns | - | - | - | - | - | - | - | - | Halogen Free | 800ns | 600 ns | - | 30ns 50ns | - | HALF BRIDGE BASED IGBT DRIVER | - | - | - | - | - | - | -8V | - | - | 2A | 15V | - | YES | - | - | - | - | - | - | - | 13V~20V | - | 20V | - | - | 2.64mm | - | 7.52mm | - | - | - | ROHS3 Compliant | Lead Free | ||
![]() FOD3150 ON Semiconductor | In Stock | - | Datasheet | 6 Weeks | ACTIVE (Last Updated: 4 days ago) | - | Through Hole | Through Hole | 8-DIP (0.300, 7.62mm) | - | 8 | 891mg | 1 | - | -40°C~100°C | Tube | 2014 | - | e3 | yes | Active | 1 (Unlimited) | - | EAR99 | - | Tin (Sn) | - | - | 250mW | - | - | - | - | - | - | - | - | - | - | - | - | UL | 5000Vrms | - | 1.5A | - | - | - | - | SINGLE | 1 | - | 30V | 15V | - | 250mW | - | - | 1.5V | 500 ns | 500 ns | FET OUTPUT OPTOCOUPLER | 16mA | 35V | - | - | - | Unidirectional | - | 60ns | 60 ns | - | 60ns 60ns | 5V | - | - | 25mA | - | - | - | 16mA | - | 500ns, 500ns | 20kV/μs | - | - | - | - | - | - | 5V | 300 ns | - | - | - | 15V~30V | 5V | - | - | - | - | - | - | - | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() HCPL-314J-500E Broadcom Limited | In Stock | - | - | 22 Weeks | - | Tin | Surface Mount | Surface Mount | 16-SOIC (0.295, 7.50mm Width) | - | 16 | - | 2 | - | -40°C~100°C | Tape & Reel (TR) | 2005 | - | e3 | - | Active | 1 (Unlimited) | - | EAR99 | - | - | UL RECOGNIZED, VDE APPROVED | 8541.40.80.00 | 260mW | - | - | - | - | - | - | - | - | - | - | - | - | CSA, IEC/EN/DIN, UR | 5000Vrms | 30V | 600mA | - | - | - | 10V | - | 2 | - | - | - | - | 260mW | - | - | 1.5V | 700 ns | 700 ns | LOGIC IC OUTPUT OPTOCOUPLER | 25mA | - | - | - | - | Unidirectional | - | 50ns | 50 ns | - | 50ns 50ns | 3V | - | - | - | - | - | - | 12mA | - | 700ns, 700ns | 25kV/μs | - | - | - | - | - | - | - | - | - | - | - | 10V~30V | - | - | - | - | - | - | - | - | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() UCC21520DWR Texas Instruments | 784 | - | - | 6 Weeks | ACTIVE (Last Updated: 6 days ago) | - | - | Surface Mount | 16-SOIC (0.295, 7.50mm Width) | YES | 16 | - | - | - | -40°C~125°C | Tape & Reel (TR) | - | - | e4 | yes | Active | 2 (1 Year) | 16 | - | - | Nickel/Palladium/Gold (Ni/Pd/Au) | - | - | - | DUAL | GULL WING | - | 1 | 3.3V | - | - | - | UCC21520 | - | - | - | CQC, CSA, UR, VDE | 5700Vrms | - | - | - | 2.121kV | 18V | 3V | - | 2 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 6A | - | - | - | - | - | 6ns 7ns | - | BUFFER OR INVERTER BASED PERIPHERAL DRIVER | - | - | - | - | - | - | - | 30ns, 30ns | 100V/ns | - | 12V | - | - | - | UNDER VOLTAGE | - | - | - | SOURCE SINK | 5ns | 6.5V~25V | - | - | - | 2.65mm | - | 10.3mm | 7.5mm | 2.35mm | - | - | ROHS3 Compliant | Lead Free | ||
![]() FOD3180SDV ON Semiconductor | In Stock | - | Datasheet | 7 Weeks | ACTIVE (Last Updated: 4 days ago) | - | Surface Mount | Surface Mount | 8-SMD, Gull Wing | - | 8 | 720mg | 1 | - | -40°C~100°C | Tape & Reel (TR) | 2014 | - | e3 | yes | Active | 1 (Unlimited) | - | EAR99 | - | Tin (Sn) | UL RECOGNIZED, VDE APPROVED | - | 295mW | - | - | - | - | - | - | - | - | - | - | - | - | cUL, UL, VDE | 5000Vrms | 20V | 2.5A | - | - | - | - | SINGLE | 1 | - | - | - | - | 295mW | - | - | 1.43V | 200 ns | 200 ns | FET OUTPUT OPTOCOUPLER | 25mA | 25V | - | - | - | Unidirectional | - | 75ns | 55 ns | - | 75ns 55ns | 5V | - | - | 25mA | - | - | - | 16mA | - | 200ns, 200ns | 15kV/μs | - | - | - | - | - | - | 5V | 65 ns | - | - | - | 10V~20V | - | - | - | - | - | - | - | - | - | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() 1EDI40I12AFXUMA1 Infineon Technologies | In Stock | - | Datasheet | 17 Weeks | - | - | Surface Mount | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | - | 8 | - | - | - | -40°C~150°C TJ | Tape & Reel (TR) | 2014 | EiceDriver™ | e3 | yes | Active | 3 (168 Hours) | 8 | EAR99 | - | Tin (Sn) | - | - | 400mW | DUAL | GULL WING | NOT SPECIFIED | 1 | 5V | - | - | NOT SPECIFIED | - | - | 1 | - | - | - | - | 6.8A | - | - | - | - | - | - | - | 15V | 3.5V | - | - | 4A | - | - | 330 ns | - | - | - | - | - | - | - | - | Halogen Free | - | - | - | 10ns 9ns | - | BUFFER OR INVERTER BASED PERIPHERAL DRIVER | - | - | Single | - | 0.33 μs | - | - | - | - | 7.5A | 15V | - | - | 0.33 μs | OVER CURRENT; THERMAL; UNDER VOLTAGE | - | - | - | - | - | 13V~35V | - | - | - | - | - | 4.9mm | 3.9mm | - | - | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() ADUM4135BRWZ Analog Devices Inc. | In Stock | - | Datasheet | 8 Weeks | PRODUCTION (Last Updated: 1 week ago) | - | Surface Mount | Surface Mount | 16-SOIC (0.295, 7.50mm Width) | - | 16 | - | - | - | -40°C~125°C | Tube | - | iCoupler® | e3 | no | Active | 3 (168 Hours) | 16 | - | - | Matte Tin (Sn) | - | - | - | DUAL | GULL WING | 260 | 1 | 5V | - | - | 30 | ADUM4135 | 16 | - | - | - | 5000Vrms | - | 4A | - | - | - | - | - | 1 | - | 30V | 2.3V | - | - | - | 6.21mA | - | 66 ns | - | - | - | - | - | - | - | - | - | - | - | - | 16ns 16ns | - | BUFFER OR INVERTER BASED PERIPHERAL DRIVER | - | - | - | - | - | - | - | 66ns, 66ns | 100kV/μs | 4.61A | 15V | - | - | - | TRANSIENT; THERMAL; UNDER VOLTAGE | - | - | - | SOURCE SINK | - | 12V~30V | - | - | - | - | 2.65mm | - | 7.5mm | - | - | No SVHC | ROHS3 Compliant | Contains Lead | ||
![]() FOD3120S ON Semiconductor | In Stock | - | Datasheet | 5 Weeks | ACTIVE (Last Updated: 4 days ago) | - | Surface Mount | Surface Mount | 8-SMD, Gull Wing | - | 8 | 720mg | 1 | - | -40°C~100°C | Tube | 2014 | - | e3 | yes | Active | 1 (Unlimited) | - | EAR99 | - | Tin (Sn) | - | - | 250mW | - | - | - | - | - | - | - | - | - | - | - | - | UL | 5000Vrms | - | 3A | - | - | - | - | SINGLE | 1 | - | - | - | - | - | 2.5A | - | 1.5V | 400 ns | 400 ns | FET OUTPUT OPTOCOUPLER | 16mA | - | - | - | - | Unidirectional | - | 60ns | 60 ns | - | 60ns 60ns | - | - | - | - | - | 25mA | - | 16mA | - | 400ns, 400ns | 35kV/μs | - | - | - | - | - | - | 5V | 100 ns | - | - | - | 15V~30V | 5V | - | - | - | - | - | - | - | - | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() ISO5452DWR Texas Instruments | In Stock | - | Datasheet | 12 Weeks | ACTIVE (Last Updated: 1 week ago) | - | Surface Mount | Surface Mount | 16-SOIC (0.295, 7.50mm Width) | - | 16 | - | - | - | -40°C~125°C | Tape & Reel (TR) | - | - | e4 | yes | Active | 2 (1 Year) | 16 | - | - | Nickel/Palladium/Gold (Ni/Pd/Au) | - | - | - | DUAL | GULL WING | - | 1 | 5V | - | - | - | ISO5452 | - | - | - | CQC, CSA, UR, VDE | 5700Vrms | - | 5.5A | - | 1.42kV | - | - | - | 1 | - | 5.5V | 2.25V | - | - | - | - | - | 110 ns | - | - | - | - | - | - | - | - | - | - | - | TRUE | 18ns 20ns | - | AND GATE BASED IGBT/MOSFET DRIVER | - | - | - | - | - | - | - | 110ns, 110ns | 50kV/μs | - | - | - | NO | - | - | - | - | - | - | - | 15V~30V | - | - | - | 2.65mm | - | 10.3mm | 7.5mm | 2.35mm | - | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() ADUM5230ARWZ Analog Devices Inc. | In Stock | - | Datasheet | 8 Weeks | PRODUCTION (Last Updated: 1 month ago) | - | Surface Mount | Surface Mount | 16-SOIC (0.295, 7.50mm Width) | - | 16 | - | - | - | -40°C~105°C | Tube | - | iCoupler® | e3 | no | Active | 3 (168 Hours) | 16 | EAR99 | General Purpose | Matte Tin (Sn) | - | 8543.70.99.60 | - | DUAL | GULL WING | 260 | 1 | - | 2.35mm | 1MHz | 30 | ADUM5230 | 16 | 2 | - | UR | 2500Vrms | - | 10mA | - | - | - | - | - | - | - | 5.5V | 4.5V | 200mA | 150mW | - | 200mA | - | 100 ns | 100 ns | - | - | - | - | - | - | - | - | 25ns | 10 ns | - | 25ns 10ns Max | - | - | - | 10μA | - | - | - | - | - | 100ns, 100ns | 25kV/μs | - | - | - | - | - | - | - | 8 ns | - | - | - | 12V~18.5V | - | - | - | - | - | 10.5mm | 7.6mm | - | No | No SVHC | ROHS3 Compliant | Contains Lead | ||
![]() ADUM4223ARWZ Analog Devices Inc. | In Stock | - | Datasheet | 16 Weeks | PRODUCTION (Last Updated: 3 months ago) | Tin | Surface Mount | Surface Mount | 16-SOIC (0.295, 7.50mm Width) | - | 16 | - | - | - | -40°C~125°C | Tube | - | iCoupler® | e3 | no | Active | 3 (168 Hours) | 16 | EAR99 | General Purpose | - | OTHER SUPPLY VOLTAGE= 4.5V TO 18V | 8543.70.99.60 | - | DUAL | GULL WING | 260 | 2 | 3.3V | - | - | 30 | ADUM4223 | 16 | 2 | - | CSA, UR, VDE | 5000Vrms | - | 4A | - | - | - | - | - | - | - | 5V | 3.3V | 1.4mA | 2.77W | - | - | - | 38 ns | - | - | - | - | - | 1.2 Mbps | - | - | - | - | - | - | 12ns 12ns | - | - | - | - | - | - | - | - | - | 59ns, 59ns | 50kV/μs | 4A | - | - | - | - | THERMAL; UNDER VOLTAGE | - | - | - | - | - | 4.5V~18V | - | - | - | 2.35mm | - | 10.5mm | 7.6mm | - | No | No SVHC | ROHS3 Compliant | Contains Lead | ||
![]() 1EDI20N12AFXUMA1 Infineon Technologies | In Stock | - | Datasheet | 17 Weeks | - | - | Surface Mount | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | - | 8 | - | - | - | -40°C~150°C TJ | Tape & Reel (TR) | 2014 | EiceDriver™ | - | yes | Active | 3 (168 Hours) | 8 | EAR99 | - | - | - | - | 400mW | DUAL | GULL WING | NOT SPECIFIED | 1 | 5V | - | - | NOT SPECIFIED | - | - | 1 | - | - | - | - | 3.5A | - | - | - | - | - | - | - | 17V | 3.1V | - | - | 2A | 1mA | - | 130 ns | - | - | - | - | - | - | - | - | Halogen Free | - | - | - | 10ns 9ns | - | BUFFER OR INVERTER BASED MOSFET DRIVER | - | - | Single | - | - | - | - | - | - | - | - | - | NO | - | - | - | - | - | - | - | 10V~35V | - | - | - | - | - | 4.9mm | 3.9mm | - | - | No SVHC | ROHS3 Compliant | Lead Free |