- Manufacturer
- Moisture Sensitivity Level (MSL)
- Mounting Type
- Operating Temperature
- Package / Case
- Packaging
- Part Status
- Rise / Fall Time (Typ)
- RoHS Status
- Voltage - Output Supply
- Factory Lead Time
- Number of Pins
- Voltage - Isolation
Attribute column
Categories
Isolators - Gate Drivers
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Mounting Type | Package / Case | Surface Mount | Number of Pins | Supplier Device Package | Number of Elements | Power Dissipation (Max) | Operating Temperature | Packaging | Published | Series | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | ECCN Code | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Additional Feature | Max Power Dissipation | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Number of Functions | Supply Voltage | Time@Peak Reflow Temperature-Max (s) | JESD-30 Code | Approval Agency | Voltage - Isolation | Output Voltage | Max Output Current | Operating Supply Voltage | Supply Voltage-Max (Vsup) | Supply Voltage-Min (Vsup) | Configuration | Number of Channels | Max Supply Voltage | Min Supply Voltage | Analog IC - Other Type | Nominal Supply Current | Power Dissipation | Output Current | Voltage - Forward (Vf) (Typ) | Propagation Delay | Turn On Delay Time | Optoelectronic Device Type | Forward Current | Response Time | Direction | Current - Output High, Low | Output Current per Channel | Rise Time | Forward Voltage | Fall Time (Typ) | Rise / Fall Time (Typ) | Forward Current-Max | Interface IC Type | High Level Output Current | Low Level Output Current | Current - DC Forward (If) (Max) | Turn On Time | Input Current | On-State Current-Max | Propagation Delay tpLH / tpHL (Max) | Common Mode Transient Immunity (Min) | Output Peak Current Limit-Nom | Turn Off Time | Built-in Protections | Pulse Width Distortion (PWD) | Output Current Flow Direction | Pulse Width Distortion (Max) | Voltage - Output Supply | Height Seated (Max) | Length | Width | Radiation Hardening | REACH SVHC | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() ACNU-3430-000E Broadcom Limited | 1468 |
| - | 22 Weeks | - | Surface Mount | 8-SOIC (0.378, 9.60mm Width) | - | - | - | - | - | -40°C~110°C | Tube | - | - | - | - | Active | 1 (Unlimited) | - | EAR99 | - | - | - | - | - | - | - | NOT SPECIFIED | - | - | NOT SPECIFIED | - | CSA, IEC/EN/DIN, UR | 5000Vrms | - | - | - | - | - | - | 1 | - | - | - | - | - | - | 1.45V | - | - | - | - | - | - | - | - | - | - | - | 20ns 10ns | - | BUFFER OR INVERTER BASED PERIPHERAL DRIVER | - | - | 25mA | - | - | - | 150ns, 150ns | 100kV/μs | - | - | - | - | - | 80ns | 15V~30V | - | - | - | - | - | Non-RoHS Compliant | - | ||
Tiny WHSL | In Stock | - | - | - | Surface Mount | Surface Mount | 8-SMD, Gull Wing | - | 8 | 8-DIP Gull Wing | - | - | -40°C~110°C | Tape & Reel (TR) | - | - | - | - | Discontinued | 1 (Unlimited) | - | - | - | 110°C | -40°C | - | 250mW | - | - | - | - | - | - | - | CSA, SEMKO, UL, VDE | 5000Vrms | - | - | - | - | - | - | 1 | - | - | - | - | - | - | 1.56V | 180 ns | - | - | - | - | Unidirectional | - | 500mA | - | - | 50 ns | 50ns 50ns | - | - | - | - | 25mA | - | - | - | 400ns, 400ns | 25kV/μs | - | - | - | - | - | 250ns | 10V~30V | - | - | - | No | - | ROHS3 Compliant | - | ||
![]() SI8751AB-ISR Silicon Labs | 73 | - | Datasheet | 8 Weeks | - | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | - | - | - | - | - | -40°C~105°C | Tape & Reel (TR) | 2016 | - | - | yes | Active | 2A (4 Weeks) | - | - | - | - | - | - | - | - | - | NOT SPECIFIED | - | - | NOT SPECIFIED | - | CQC, CSA, UR, VDE | 2500Vrms | - | - | - | - | - | - | 1 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | INTERFACE CIRCUIT | - | - | - | - | - | - | - | 20kV/μs | - | - | - | - | - | - | - | - | - | - | - | No SVHC | RoHS Compliant | - | ||
![]() SI8237AD-D-ISR Silicon Labs | 206 | - | Datasheet | 8 Weeks | Surface Mount | Surface Mount | 16-SOIC (0.295, 7.50mm Width) | - | - | - | - | - | -40°C~125°C | Tape & Reel (TR) | 2015 | Automotive, AEC-Q100 | - | yes | Active | 2A (4 Weeks) | - | - | - | - | - | - | 1.2W | - | - | - | - | - | - | - | CQC, CSA, UR, VDE | 5000Vrms | - | 500mA | - | - | - | - | 2 | - | - | - | - | - | - | - | 60 ns | - | - | - | - | - | - | - | - | - | - | 20ns 20ns Max | - | BUFFER OR INVERTER BASED PERIPHERAL DRIVER | - | - | - | - | - | - | 60ns, 60ns | 20kV/μs | - | - | - | 5.6 ns | - | - | 6.5V~24V | - | - | - | - | - | RoHS Compliant | - | ||
![]() ACPL-W302-060E Broadcom Limited | 33 |
| - | 22 Weeks | Surface Mount | Surface Mount | 6-SOIC (0.295, 7.50mm Width) | - | - | - | 1 | - | -40°C~100°C | Tube | 2013 | - | e3 | - | Active | 1 (Unlimited) | - | EAR99 | Tin (Sn) | - | - | UL RECOGNIZED, VDE APPROVED | 250mW | - | - | - | - | - | - | - | CSA, IEC/EN/DIN, UR | 5000Vrms | - | 400mA | - | - | - | SINGLE | 1 | - | - | - | - | - | - | 1.5V | 700 ns | 700 ns | LOGIC IC OUTPUT OPTOCOUPLER | - | - | Unidirectional | - | - | 50ns | - | 50 ns | 50ns 50ns | 0.025A | - | - | - | 25mA | - | - | 0.025A | 700ns, 700ns | 10kV/μs | - | - | - | - | - | - | 10V~30V | - | - | - | - | - | ROHS3 Compliant | Lead Free | ||
![]() ACPL-P345-060E Broadcom Limited | 31 |
| - | 22 Weeks | Surface Mount | Surface Mount | 6-SOIC (0.268, 6.80mm Width) | - | 6 | - | 1 | - | -40°C~105°C | Tube | 2013 | - | e3 | - | Active | 1 (Unlimited) | - | - | Tin (Sn) | - | - | UL RECOGNIZED, VDE APPROVED | 550mW | - | - | - | - | - | - | - | CSA, IEC/EN/DIN, UR | 3750Vrms | - | 1A | 20V | - | - | SINGLE | 1 | - | - | - | - | - | 1A | 1.55V | 120 ns | 120 ns | LOGIC IC OUTPUT OPTOCOUPLER | 4mA | - | - | - | - | 8ns | - | 8 ns | 8ns 8ns | - | - | - | - | 25mA | - | - | - | 120ns, 120ns | 50kV/μs | - | - | - | 50 ns | - | - | 10V~20V | - | - | - | No | - | ROHS3 Compliant | - | ||
![]() FDA217S IXYS Integrated Circuits Division | 5 |
| Datasheet | 8 Weeks | Surface Mount | Surface Mount | 8-SMD, Gull Wing | - | - | 8-SMD | - | - | -40°C~85°C | Tube | 2012 | - | - | - | Active | 1 (Unlimited) | - | - | - | 85°C | -40°C | - | - | - | - | - | - | - | - | - | EN, IEC, TUV | 3750Vrms | - | - | - | - | - | - | 2 | - | - | - | - | - | - | 1.26V | 500 μs | - | - | - | - | - | - | - | - | 1.26V | - | - | - | - | - | - | 5mA | - | - | - | 2ms, 0.5ms | - | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() IS341W Isocom Components 2004 LTD | 30000 | - | - | 2 Weeks | - | Surface Mount | 6-SOIC (0.268, 6.80mm Width) | - | - | 6-SO Stretched | - | - | -40°C~105°C | Tape & Reel (TR) | - | - | - | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 5000Vrms | - | - | - | - | - | - | 1 | - | - | - | - | - | - | 1.37V | - | - | - | - | - | - | - | - | - | - | - | 35ns 35ns | - | - | - | - | 25mA | - | - | - | 200ns, 200ns | 20kV/μs | - | - | - | - | - | 70ns | 15V~30V | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() SI8274GB4D-IS1 Silicon Labs | 1 | - | Datasheet | 8 Weeks | Surface Mount | Surface Mount | 16-SOIC (0.154, 3.90mm Width) | - | - | - | - | - | -40°C~125°C | Tube | 2016 | Automotive, AEC-Q100 | - | - | Active | 2A (4 Weeks) | 16 | - | - | - | - | - | - | DUAL | GULL WING | - | 1 | 5V | - | R-PDSO-G16 | CQC, CSA, UR, VDE | 2500Vrms | - | 4A | - | 5.5V | - | - | 2 | - | - | ANALOG CIRCUIT | - | - | - | - | 75 ns | - | - | - | - | - | - | - | - | - | - | 10.5ns 13.3ns | - | - | - | - | - | - | - | - | 105ns, 75ns | 200kV/μs | - | - | - | 47 ns | - | - | 4.2V~30V | 1.75mm | 9.9mm | - | - | Unknown | RoHS Compliant | - | ||
![]() SI8271BB-IS Silicon Labs | 288 | - | Datasheet | 8 Weeks | Surface Mount | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | - | - | - | - | - | -40°C~125°C | Tube | 2016 | Automotive, AEC-Q100 | - | - | Active | 2A (4 Weeks) | 8 | - | - | - | - | - | - | DUAL | GULL WING | - | 1 | 5V | - | R-PDSO-G8 | CQC, CSA, UR, VDE | 2500Vrms | - | 4A | - | 5.5V | 2.5V | - | 1 | - | - | ANALOG CIRCUIT | - | - | - | - | 60 ns | - | - | - | - | - | - | - | - | - | - | 10.5ns 13.3ns | - | - | - | - | - | - | - | - | 60ns, 60ns | 150kV/μs | - | - | - | 8 ns | - | - | 6.7V~30V | - | 4.9mm | - | - | Unknown | RoHS Compliant | - | ||
![]() ACPL-P347-500E Broadcom Limited | 1461 |
| - | 22 Weeks | - | Surface Mount | 6-SOIC (0.268, 6.80mm Width) | - | - | - | 1 | - | -40°C~105°C | Tape & Reel (TR) | 2015 | - | e3 | - | Active | 1 (Unlimited) | - | - | Tin (Sn) | - | - | UL RECOGNIZED | - | - | - | - | - | - | - | - | CSA, UR | 3750Vrms | - | - | - | - | - | COMPLEX | 1 | - | - | - | - | - | - | 1.55V | - | - | LOGIC IC OUTPUT OPTOCOUPLER | - | - | - | - | - | - | - | - | 8ns 8ns | 0.025A | - | - | - | 25mA | - | - | - | 110ns, 110ns | 50kV/μs | - | - | - | - | - | 40ns | 15V~30V | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() ACPL-P347-000E Broadcom Limited | 1725 |
| - | 22 Weeks | Surface Mount | Surface Mount | 6-SOIC (0.268, 6.80mm Width) | - | 6 | - | 1 | - | -40°C~105°C | Bulk | 2015 | - | e3 | - | Active | 1 (Unlimited) | - | - | Tin (Sn) | - | - | UL RECOGNIZED | - | - | - | - | - | - | - | - | CSA, UR | 3750Vrms | - | 1A | - | - | - | COMPLEX | 1 | - | - | - | - | - | - | 1.55V | 110 ns | - | LOGIC IC OUTPUT OPTOCOUPLER | - | - | - | - | - | - | - | - | 8ns 8ns | 0.025A | - | - | - | 25mA | - | - | - | 110ns, 110ns | 50kV/μs | - | - | - | 40 ns | - | - | 15V~30V | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() PS9506L3-V-AX Renesas Electronics America | 71 |
| Datasheet | 16 Weeks | - | Surface Mount | 8-SMD, Gull Wing | YES | - | - | 1 | 0.25W | -40°C~110°C | Strip | 2011 | - | e4 | yes | Active | 1 (Unlimited) | - | - | Nickel/Palladium/Gold (Ni/Pd/Au) | - | - | - | - | - | - | - | - | 30V | - | - | CSA, SEMKO, UL, VDE | 5000Vrms | - | - | - | - | - | - | 1 | - | - | - | - | - | - | 1.56V | - | - | - | - | 4e-7 ns | - | - | - | - | - | - | 50ns 50ns | 0.025A | - | - | - | 25mA | - | - | - | 400ns, 400ns | 25kV/μs | - | - | - | - | - | 250ns | 10V~30V | - | - | - | - | - | ROHS3 Compliant | Lead Free | ||
![]() SI8220CB-D-IS Silicon Labs | 100000 | - | Datasheet | 8 Weeks | Surface Mount | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | - | - | - | - | - | -40°C~125°C | Tube | 2015 | Automotive, AEC-Q100 | - | - | Active | 3 (168 Hours) | 8 | EAR99 | - | - | - | - | - | DUAL | GULL WING | - | 1 | 12V | - | R-PDSO-G8 | CQC, CSA, UR, VDE | 2500Vrms | - | 2.5A | - | 24V | 6.5V | - | 1 | - | - | - | - | - | - | 2.5V Max | 40 ns | - | - | - | - | - | 1.5A 2.5A | - | - | - | - | 20ns 20ns Max | - | BUFFER OR INVERTER BASED PERIPHERAL DRIVER | - | - | 30mA | 0.06 μs | - | - | 60ns, 40ns | 30kV/μs (Typ) | 2.5A | 0.04 μs | TRANSIENT; UNDER VOLTAGE | - | SOURCE SINK | - | 12.2V~24V | - | 4.9mm | 3.9mm | - | - | RoHS Compliant | - | ||
![]() SI8261AAD-C-IM Silicon Labs | In Stock | - | Datasheet | 6 Weeks | - | Surface Mount | 8-VELGA | - | 8 | - | - | - | -40°C~125°C | Tube | 1997 | Automotive, AEC-Q100 | - | - | Obsolete | 3 (168 Hours) | - | EAR99 | - | - | - | - | 300mW | - | - | - | - | - | - | - | CQC, CSA, UR, VDE | 5000Vrms | - | 600mA | - | - | - | - | 1 | 30V | 5V | - | 2mA | 75mW | - | 2.8V Max | 50 ns | 60 ns | - | - | - | - | - | - | - | - | - | 5.5ns 8.5ns | - | BUFFER OR INVERTER BASED MOSFET DRIVER | - | - | 30mA | - | - | - | 60ns, 50ns | 35kV/μs | - | - | - | 28 ns | - | - | 6.5V~30V | - | - | - | - | Unknown | RoHS Compliant | - | ||
![]() SI8238AB-D-IS1R Silicon Labs | 17500 |
| Datasheet | 8 Weeks | Surface Mount | Surface Mount | 16-SOIC (0.154, 3.90mm Width) | - | 16 | - | - | - | -40°C~125°C | Tape & Reel (TR) | 2015 | Automotive, AEC-Q100 | - | yes | Active | 2A (4 Weeks) | - | EAR99 | - | - | - | - | 1.2W | - | - | - | - | - | - | - | CQC, CSA, UR, VDE | 2500Vrms | - | 4A | - | - | - | - | 2 | - | - | - | - | - | - | - | 60 ns | - | - | - | - | - | 2A 4A | - | - | - | - | 12ns 12ns Max | - | BUFFER OR INVERTER BASED PERIPHERAL DRIVER | - | - | - | - | - | - | 60ns, 60ns | 20kV/μs | - | - | - | 5.6 ns | - | - | 6.5V~24V | - | - | - | - | - | RoHS Compliant | - | ||
![]() HCPL-3020-360E Broadcom Limited | 24 |
| - | 17 Weeks | Surface Mount | Surface Mount | 8-SMD, Gull Wing | - | 8 | 8-DIP Gull Wing | - | - | -40°C~100°C | Tube | 2013 | - | - | - | Active | 1 (Unlimited) | - | - | - | 100°C | -40°C | - | 250mW | - | - | - | - | - | - | - | CSA, IEC/EN/DIN, UR | 3750Vrms | 28.2V | 400mA | - | - | - | - | 1 | - | - | - | - | - | - | 1.5V | 700 ns | 700 ns | - | - | - | Unidirectional | - | - | - | 1.5V | 50 ns | 50ns 50ns | - | - | 200mA | 200mA | 20mA | - | 12mA | - | 700ns, 700ns | 10kV/μs | - | - | - | - | - | - | 10V~30V | - | - | - | - | - | ROHS3 Compliant | Lead Free | ||
![]() ACPL-P349-500E Broadcom Limited | 31 |
| - | 22 Weeks | Surface Mount | Surface Mount | 6-SOIC (0.268, 6.80mm Width) | - | - | - | - | - | -40°C~105°C | Tape & Reel (TR) | 2015 | - | e3 | - | Active | 1 (Unlimited) | - | - | Tin (Sn) | - | - | - | - | - | - | - | - | - | - | - | CSA, UR | 3750Vrms | - | 2.5A | - | - | - | - | 1 | - | - | - | - | - | - | 1.55V | 110 ns | - | LOGIC IC OUTPUT OPTOCOUPLER | - | - | - | - | - | - | - | - | 8ns 8ns | - | - | - | - | 25mA | - | - | - | 110ns, 110ns | 50kV/μs | - | - | - | 40 ns | - | - | 15V~30V | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() SID1102K-TL Power Integrations | 5898 | - | - | 16 Weeks | - | Surface Mount | 16-PowerSOIC (0.350, 8.89mm Width), 15 Leads | - | - | - | - | - | -40°C~125°C | Tape & Reel (TR) | - | SCALE-iDriver™ | - | - | Active | 3 (168 Hours) | - | EAR99 | - | - | - | - | - | - | - | - | - | - | - | - | VDE | 1000Vrms | - | - | - | - | - | - | 1 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 29ns 14ns | - | - | - | - | - | - | - | - | 350ns, 350ns | 100kV/μs | - | - | - | - | - | - | 22V~28V | - | - | - | - | - | RoHS Compliant | - | ||
![]() PS9505L3-AX Renesas Electronics America | 259 |
| Datasheet | 16 Weeks | - | Surface Mount | 8-SMD, Gull Wing | YES | - | - | 1 | 0.3W | -40°C~110°C | Tube | - | - | e4 | yes | Active | 1 (Unlimited) | - | - | Nickel/Palladium/Gold (Ni/Pd/Au) | - | - | - | - | - | - | - | - | 30V | - | - | CSA, SEMKO, UL | 5000Vrms | - | - | - | - | - | - | 1 | - | - | - | - | - | - | 1.56V | - | - | LOGIC IC OUTPUT OPTOCOUPLER | - | 2.5e-7 ns | - | - | - | - | - | - | 50ns 50ns | 0.025A | - | - | - | 25mA | - | - | - | 250ns, 250ns | 25kV/μs | - | - | - | - | - | 100ns | 15V~30V | - | - | - | - | - | ROHS3 Compliant | - |