- Manufacturer
- Moisture Sensitivity Level (MSL)
- Mounting Type
- Operating Temperature
- Package / Case
- Packaging
- Part Status
- Rise / Fall Time (Typ)
- RoHS Status
- Voltage - Output Supply
- Factory Lead Time
- Number of Pins
- Voltage - Isolation
Attribute column
Categories
Isolators - Gate Drivers
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Package / Case | Supplier Device Package | Base Product Number | Brand | Bridge Type | Factory Pack QuantityFactory Pack Quantity | High and Low Sides Dependency | Manufacturer | Maximum Operating Temperature | Maximum Turn-Off Delay Time | Mfr | Minimum Operating Temperature | Moisture Sensitive | Mounting Styles | Package | Package Type | Pd - Power Dissipation | Product Status | Propagation Delay - Max | Qualification | RoHS | Supply Voltage-Max | Supply Voltage-Min | Unit Weight | Operating Temperature | Packaging | Series | Type | Subcategory | Technology | Supply Voltage | Pin Count | Number of Outputs | Approval Agency | Voltage - Isolation | Polarity | Number of Channels | Operating Supply Current | Output Current | Voltage - Forward (Vf) (Typ) | Topology | Current - Output High, Low | Logic Type | Rise Time | Product Type | Rise / Fall Time (Typ) | Current - DC Forward (If) (Max) | Number of Drivers | Propagation Delay tpLH / tpHL (Max) | Common Mode Transient Immunity (Min) | Isolation Voltage | Pulse Width Distortion (Max) | Voltage - Output Supply | Current - Peak Output | Product | Shutdown | Product Category | Time Delay |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() SI8233AB-C-IS1R Skyworks | In Stock | - | - | Surface Mount | 16-SOIC (0.154, 3.90mm Width) | 16-SOIC | - | - | - | - | - | - | - | - | Skyworks Solutions Inc. | - | - | - | Tape & Reel (TR) | - | - | Obsolete | - | - | - | - | - | - | -40°C ~ 125°C | - | Automotive, AEC-Q100 | - | - | Capacitive Coupling | - | - | - | CQC, CSA, UR, VDE | 2500Vrms | - | 2 | - | - | - | - | 2A, 4A | - | - | - | 12ns, 12ns (Max) | - | - | 60ns, 60ns | 20kV/µs | - | 5.6ns | 6.5V ~ 24V | 4A | - | - | - | - | ||
![]() SI823H6AD-AS3 Skyworks | 13 |
| - | Surface Mount | 14-SOIC (0.295, 7.50mm Width) | 14-SOIC | - | - | - | - | - | - | - | - | Skyworks Solutions Inc. | - | - | - | Tube | - | - | Active | - | - | - | - | - | - | -40°C ~ 125°C | - | Automotive, AEC-Q100 | - | - | Capacitive Coupling | - | - | - | CQC, CSA, UL, VDE | 5000Vrms | - | 2 | - | - | - | - | 4A, 4A | - | - | - | 12ns, 12ns (Max) | - | - | 30ns, 30ns | 125kV/µs | - | 5ns | 5.5V ~ 30V | 6A | - | - | - | - | ||
![]() SI8271GB-ASR Skyworks | 4036 |
| - | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | 8-SOIC | SI8271 | - | - | - | - | - | - | - | Skyworks Solutions Inc. | - | - | - | Tape & Reel (TR) | - | - | Active | - | - | - | - | - | - | -40°C ~ 125°C | - | Automotive, AEC-Q100, SI827x | - | - | RF Coupling | - | - | - | CQC, CSA, UL, VDE | 2500Vrms | - | 1 | - | - | - | - | 1.8A, 4A | - | - | - | 10.5ns, 13.3ns | - | - | 75ns, 75ns | 200kV/µs | - | 8ns | 4.2V ~ 30V | 4A | - | - | - | - | ||
![]() SI8233BD-D-IS Skyworks | 2717 | - | - | Surface Mount | SOIC-16 | 16-SOIC | SI8233 | Skyworks Solutions, Inc. | Half Bridge | 46 | Independent | Skyworks | + 125 C | 60 ns | Skyworks Solutions Inc. | - 40 C | Yes | SMD/SMT | Tube | SOIC | 1.2 W | Active | 60 ns, 60 ns | AEC-Q100 | Details | 5.5 V | 4.5 V | 0.017932 oz | -40°C ~ 125°C | Tube | Si823x | High-Side, Low-Side | PMIC - Power Management ICs | Si | 5.5V | 16 | 2 | CQC, CSA, UR, VDE | 5000Vrms | Non-Inverting | 2 | 3.5 mA | 4 A | - | Isolated Driver | 2A, 4A | TTL | 12ns | Isolated Gate Drivers | 12ns, 12ns (Max) | - | 2 | 60ns, 60ns | 20kV/µs | 5000 Vrms | 5.6ns | 9.4V ~ 24V | 4A | Isolated Gate Drivers | Yes | Isolated Gate Drivers | 45ns | ||
![]() SI8230BB-D-IS Skyworks | 23 |
| - | Surface Mount | SOIC-16 | 16-SOIC | SI8230 | Skyworks Solutions, Inc. | - | 46 | - | Skyworks | + 125 C | 60 ns | Skyworks Solutions Inc. | - 40 C | Yes | SMD/SMT | Tube | - | 1.2 W | Active | 60 ns, 60 ns | AEC-Q100 | Details | 5.5 V | 4.5 V | 0.017932 oz | -40°C ~ 125°C | Tube | Si823x | High-Side, Low-Side | PMIC - Power Management ICs | Si | - | - | 2 Output | CQC, CSA, UR, VDE | 2500Vrms | - | 2 | 3.5 mA | 500 mA | - | - | 250mA, 500mA | - | 20 ns | Isolated Gate Drivers | 20ns, 20ns (Max) | - | 2 Driver | 60ns, 60ns | 20kV/µs | 2500 Vrms | 5.6ns | 9.4V ~ 24V | 500mA | Isolated Gate Drivers | Yes | Isolated Gate Drivers | - | ||
![]() SI823H9BD-IS4R Silicon Labs | 10384 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() SI823H3AD-AS3 Skyworks | 17 |
| - | Surface Mount | 14-SOIC (0.295, 7.50mm Width) | 14-SOIC | - | - | - | - | - | - | - | - | Skyworks Solutions Inc. | - | - | - | Tube | - | - | Active | - | - | - | - | - | - | -40°C ~ 125°C | - | Automotive, AEC-Q100 | - | - | Capacitive Coupling | - | - | - | CQC, CSA, UL, VDE | 5000Vrms | - | 2 | - | - | - | - | 4A, 4A | - | - | - | 12ns, 12ns (Max) | - | - | 116ns, 116ns | 125kV/µs | - | 5ns | 5.5V ~ 30V | 6A | - | - | - | - | ||
![]() SI823H2AB-AS1R Skyworks | 42 |
| - | Surface Mount | 16-SOIC (0.154, 3.90mm Width) | 16-SOIC | - | - | - | - | - | - | - | - | Skyworks Solutions Inc. | - | - | - | Tape & Reel (TR) | - | - | Active | - | - | - | - | - | - | -40°C ~ 125°C | - | Automotive, AEC-Q100 | - | - | Capacitive Coupling | - | - | - | CQC, CSA, UL, VDE | 2500Vrms | - | 2 | - | - | - | - | 4A, 4A | - | - | - | 12ns, 12ns (Max) | - | - | 30ns, 30ns | 125kV/µs | - | 5ns | 5.5V ~ 30V | 6A | - | - | - | - | ||
![]() CPC1580PTR Littelfuse | 44 |
| - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() CPC1590PTR Littelfuse | 3044 |
| - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() FDA215STR Littelfuse | 44 |
| - | - | SMD-8 | - | - | - | - | - | - | - | - | - | - | - | - | SMD/SMT | - | - | - | - | - | - | - | - | - | - | - | - | FDA215 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Isolated Gate Drivers | - | - | - | ||
![]() SI823H8BB-AS1 Skyworks | 20 |
| - | Surface Mount | 16-SOIC (0.154, 3.90mm Width) | 16-SOIC | - | - | - | - | - | - | - | - | Skyworks Solutions Inc. | - | - | - | Tube | - | - | Active | - | - | - | - | - | - | -40°C ~ 125°C | - | Automotive, AEC-Q100 | - | - | Capacitive Coupling | - | - | - | CQC, CSA, UL, VDE | 2500Vrms | - | 2 | - | - | - | - | 4A, 4A | - | - | - | 12ns, 12ns (Max) | - | - | 58ns, 30ns | 125kV/µs | - | 5ns | 5.5V ~ 30V | 6A | - | - | - | - | ||
![]() SI823H4AB-AS1 Skyworks | 20 |
| - | Surface Mount | 16-SOIC (0.154, 3.90mm Width) | 16-SOIC | - | - | - | - | - | - | - | - | Skyworks Solutions Inc. | - | - | - | Tube | - | - | Active | - | - | - | - | - | - | -40°C ~ 125°C | - | Automotive, AEC-Q100 | - | - | Capacitive Coupling | - | - | - | CQC, CSA, UL, VDE | 2500Vrms | - | 2 | - | - | - | - | 4A, 4A | - | - | - | 12ns, 12ns (Max) | - | - | 58ns, 30ns | 125kV/µs | - | 5ns | 5.5V ~ 30V | 6A | - | - | - | - | ||
![]() TLP5752H(E Toshiba | In Stock | - | - | Surface Mount | 6-SOIC (0.295, 7.50mm Width) | 6-SO | - | - | - | - | - | - | - | - | Toshiba Semiconductor and Storage | - | - | - | Tube | - | - | Active | - | - | - | - | - | - | -40°C ~ 125°C | - | - | - | - | Optical Coupling | - | - | - | CQC, CSA, cUL, UL, VDE | 5000Vrms | - | 2 | - | - | 1.55V | - | 2.5A, 2.5A | - | - | - | 15ns, 8ns | 20 mA | - | 150ns, 150ns | 35kV/µs | - | 50ns | 15V ~ 30V | 2.5A | - | - | - | - | ||
![]() SI8273ABD-AS1 Skyworks | 11 |
| - | Surface Mount | 16-SOIC (0.154, 3.90mm Width) | 16-SOIC | SI8273 | - | - | - | - | - | - | - | Skyworks Solutions Inc. | - | - | - | Tube | - | - | Active | - | - | - | - | - | - | -40°C ~ 125°C | - | Automotive, AEC-Q100, SI827x | - | - | RF Coupling | - | - | - | CQC, CSA, UL, VDE | 2500Vrms | - | 2 | - | - | - | - | 1.8A, 4A | - | - | - | 10.5ns, 13.3ns | - | - | 75ns, 75ns | 200kV/µs | - | 8ns | 4.2V ~ 30V | 4A | - | - | - | - | ||
![]() SI823H3BD-AS3 Skyworks | 32 |
| - | Surface Mount | 14-SOIC (0.295, 7.50mm Width) | 14-SOIC | - | - | - | - | - | - | - | - | Skyworks Solutions Inc. | - | - | - | Tube | - | - | Active | - | - | - | - | - | - | -40°C ~ 125°C | - | Automotive, AEC-Q100 | - | - | Capacitive Coupling | - | - | - | CQC, CSA, UL, VDE | 5000Vrms | - | 2 | - | - | - | - | 4A, 4A | - | - | - | 12ns, 12ns (Max) | - | - | 116ns, 116ns | 125kV/µs | - | 5ns | 5.5V ~ 30V | 6A | - | - | - | - | ||
![]() SI8261ABA-C-ISR Skyworks | In Stock | - | - | - | - | - | SI8261 | - | - | - | - | - | - | - | Skyworks Solutions Inc. | - | - | - | Tape & Reel (TR) | - | - | Active | - | - | - | - | - | - | -40°C ~ 125°C | - | Automotive, AEC-Q100 | - | - | Capacitive Coupling | - | - | - | CQC, CSA, UR, VDE | - | - | 1 | - | - | 2.8V (Max) | - | 500mA, 1.2A | - | - | - | 5.5ns, 8.5ns | 30 mA | - | 60ns, 50ns | 35kV/µs | - | 10ns (Typ) | 9.4V ~ 30V | 600mA | - | - | - | - | ||
![]() SI823H3CD-AS3 Skyworks | 42 |
| - | Surface Mount | 14-SOIC (0.295, 7.50mm Width) | 14-SOIC | - | - | - | - | - | - | - | - | Skyworks Solutions Inc. | - | - | - | Tube | - | - | Active | - | - | - | - | - | - | -40°C ~ 125°C | - | Automotive, AEC-Q100 | - | - | Capacitive Coupling | - | - | - | CQC, CSA, UL, VDE | 5000Vrms | - | 2 | - | - | - | - | 4A, 4A | - | - | - | 12ns, 12ns (Max) | - | - | 116ns, 116ns | 125kV/µs | - | 5ns | 5.5V ~ 30V | 6A | - | - | - | - | ||
![]() SI823H9TD-IS4 Skyworks | 49 |
| - | Surface Mount | 8-SOIC (0.295, 7.50mm Width) | 8-SOIC | - | Skyworks Solutions, Inc. | - | 80 | - | Skyworks | - | - | Skyworks Solutions Inc. | - | Yes | - | Tube | - | - | Active | - | - | Details | - | - | - | -40°C ~ 125°C | Tube | Automotive, AEC-Q100 | - | - | Capacitive Coupling | - | - | - | CQC, CSA, UL, VDE | 5000Vrms | - | 1 | - | - | - | - | 4A, 4A | - | - | Isolated Gate Drivers | 12ns, 12ns (Max) | - | - | 30ns, 30ns | 125kV/µs | - | 5ns | 5.5V ~ 30V | 6A | - | - | Isolated Gate Drivers | - | ||
![]() SI8274GB1-AS1R Skyworks | 50 |
| - | Surface Mount | 16-SOIC (0.154, 3.90mm Width) | 16-SOIC | SI8274 | - | - | - | - | - | - | - | Skyworks Solutions Inc. | - | - | - | Tape & Reel (TR) | - | - | Active | - | - | - | - | - | - | -40°C ~ 125°C | - | Automotive, AEC-Q100, SI827x | - | - | RF Coupling | - | - | - | CQC, CSA, UL, VDE | 2500Vrms | - | 2 | - | - | - | - | 1.8A, 4A | - | - | - | 10.5ns, 13.3ns | - | - | 105ns, 75ns | 200kV/µs | - | 47ns | 4.2V ~ 30V | 4A | - | - | - | - |