- Manufacturer
- Moisture Sensitivity Level (MSL)
- Mounting Type
- Operating Temperature
- Package / Case
- Packaging
- Part Status
- Rise / Fall Time (Typ)
- RoHS Status
- Voltage - Output Supply
- Factory Lead Time
- Number of Pins
- Voltage - Isolation
Attribute column
Categories
Isolators - Gate Drivers
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Package / Case | Supplier Device Package | Base Product Number | If - Forward Current | Maximum Continuous Output Current | Maximum Operating Temperature | Mfr | Minimum Operating Temperature | Mounting Styles | Package | Pd - Power Dissipation | Product Status | Vr - Reverse Voltage | Operating Temperature | Series | Technology | Approval Agency | Voltage - Isolation | Number of Channels | Voltage - Forward (Vf) (Typ) | Current - Output High, Low | Rise Time | Rise / Fall Time (Typ) | Current - DC Forward (If) (Max) | Propagation Delay tpLH / tpHL (Max) | Common Mode Transient Immunity (Min) | Isolation Voltage | Pulse Width Distortion (Max) | Voltage - Output Supply | Current - Peak Output | Vf - Forward Voltage |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() SI823H6BD-AS3R Skyworks | 50 |
| - | Surface Mount | 14-SOIC (0.295, 7.50mm Width) | 14-SOIC | - | - | - | - | Skyworks Solutions Inc. | - | - | Tape & Reel (TR) | - | Active | - | -40°C ~ 125°C | Automotive, AEC-Q100 | Capacitive Coupling | CQC, CSA, UL, VDE | 5000Vrms | 2 | - | 4A, 4A | - | 12ns, 12ns (Max) | - | 30ns, 30ns | 125kV/µs | - | 5ns | 5.5V ~ 30V | 6A | - | ||
![]() SI8261BBC-ASR Skyworks | 48 |
| - | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | 8-SOIC | - | - | - | - | Skyworks Solutions Inc. | - | - | Tape & Reel (TR) | - | Active | - | -40°C ~ 125°C | Automotive, AEC-Q100 | Capacitive Coupling | CQC, CSA, UL, VDE | 3750Vrms | 1 | 2.8V (Max) | 500mA, 1.2A | - | 5.5ns, 8.5ns | 30 mA | 60ns, 50ns | 35kV/µs | - | 28ns | 6.5V ~ 30V | 600mA, 4A | - | ||
![]() CPC5902GS Littelfuse | In Stock | - | - | - | - | - | - | - | - | + 85 C | - | - 40 C | Through Hole | - | 800 mW | - | - | - | CPC5902 | - | - | - | 2 Channel | - | - | - | - | - | - | - | 3750 Vrms | - | - | - | - | ||
![]() TLP358 Toshiba | 16 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 3.75kV | - | - | - | - | ||
![]() TLP351H Toshiba | 724 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 3.75kV | - | - | - | - | ||
![]() TLP350H Toshiba | 1200 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 3.75kV | - | - | - | - | ||
![]() TLP3481(TP,E(O Toshiba | 71 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 500V | - | - | - | - | ||
![]() TLP3480(TP,E(O Toshiba | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 500V | - | - | - | - | ||
![]() TLP3545A(TP1,F(O Toshiba | 6000 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 2.5kV | - | - | - | - | ||
![]() TLP3406S(TP,E(O Toshiba | 2041 |
| - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 500V | - | - | - | - | ||
![]() TLP174GA Toshiba | 325 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1.5kV | - | - | - | - | ||
![]() TLP170AM(TPL,E(O Toshiba | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 3.75kV | - | - | - | - | ||
![]() TLP170GM(TPL,E(O Toshiba | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 3.75kV | - | - | - | - | ||
![]() TLP3123 Toshiba | 47 |
| - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1.5kV | - | - | - | - | ||
![]() TLP5214A(D4,E(O Toshiba | 936 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 5kV | - | - | - | - | ||
![]() TLP5754H(TP,E(O Toshiba | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 5kV | - | - | - | - | ||
![]() TLP5231(D4,E(O Toshiba | 258 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 5kV | - | - | - | - | ||
![]() TLP5752H(TP,E(O Toshiba | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 5kV | - | - | - | - | ||
![]() SI8273GBD-AS1R Skyworks | 33 |
| - | Surface Mount | 16-SOIC (0.154, 3.90mm Width) | 16-SOIC | SI8273 | - | - | - | Skyworks Solutions Inc. | - | - | Tape & Reel (TR) | - | Active | - | -40°C ~ 125°C | Automotive, AEC-Q100, SI827x | RF Coupling | CQC, CSA, UL, VDE | 2500Vrms | 2 | - | 1.8A, 4A | - | 10.5ns, 13.3ns | - | 75ns, 75ns | 200kV/µs | - | 8ns | 4.2V ~ 30V | 4A | - | ||
![]() SI823H7AD-AS3 Skyworks | 12 |
| - | Surface Mount | 14-SOIC (0.295, 7.50mm Width) | 14-SOIC | - | - | - | - | Skyworks Solutions Inc. | - | - | Tube | - | Active | - | -40°C ~ 125°C | Automotive, AEC-Q100 | Capacitive Coupling | CQC, CSA, UL, VDE | 5000Vrms | 2 | - | 4A, 4A | - | 12ns, 12ns (Max) | - | 30ns, 30ns | 125kV/µs | - | 5ns | 5.5V ~ 30V | 6A | - |