- Manufacturer
- Moisture Sensitivity Level (MSL)
- Mounting Type
- Operating Temperature
- Package / Case
- Packaging
- Part Status
- Rise / Fall Time (Typ)
- RoHS Status
- Voltage - Output Supply
- Factory Lead Time
- Number of Pins
- Voltage - Isolation
Attribute column
Categories
Isolators - Gate Drivers
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Package / Case | Supplier Device Package | Mfr | Package | Product Status | Operating Temperature | Series | Approval Agency | Voltage - Isolation | Number of Channels | Voltage - Forward (Vf) (Typ) | Current - Output High, Low | Rise / Fall Time (Typ) | Propagation Delay tpLH / tpHL (Max) | Common Mode Transient Immunity (Min) | Pulse Width Distortion (Max) | Voltage - Output Supply | Current - Peak Output |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() SI82394CD-AS Skyworks Solutions Inc. | 45 |
| - | Surface Mount | 16-SOIC (0.295", 7.50mm Width) | 16-SOIC | Skyworks Solutions Inc. | Tube | Active | -40°C ~ 125°C | Automotive, AEC-Q100 | CQC, CSA, UL, VDE | 2500Vrms | 2 | - | 2A, 4A | 12ns, 12ns (Max) | 135ns, 95ns | 35kV/μs | 5.6ns | 6.5V ~ 24V | 4A | ||
![]() SI82398BD4-AS3R Skyworks Solutions Inc. | 45 |
| - | Surface Mount | 14-SOIC (0.295", 7.50mm Width) | 14-SOIC | Skyworks Solutions Inc. | Tape & Reel (TR) | Active | -40°C ~ 125°C | Automotive, AEC-Q100 | CQC, CSA, UL, VDE | 3250Vrms | 2 | - | 2A, 4A | 12ns, 12ns (Max) | 135ns, 95ns | 35kV/μs | 5.6ns | 6.5V ~ 24V | 4A | ||
![]() SI82394BD-AS3 Skyworks Solutions Inc. | 45 |
| - | Surface Mount | 14-SOIC (0.295", 7.50mm Width) | 14-SOIC | Skyworks Solutions Inc. | Tube | Active | -40°C ~ 125°C | Automotive, AEC-Q100 | CQC, CSA, UL, VDE | 3250Vrms | 2 | - | 2A, 4A | 12ns, 12ns (Max) | 135ns, 95ns | 35kV/μs | 5.6ns | 6.5V ~ 24V | 4A | ||
![]() SI82390AB-AS1 Skyworks Solutions Inc. | 45 |
| - | Surface Mount | 16-SOIC (0.154", 3.90mm Width) | 16-SOIC | Skyworks Solutions Inc. | Tube | Active | -40°C ~ 125°C | Automotive, AEC-Q100 | CQC, CSA, UL, VDE | 2500Vrms | 2 | - | 2A, 4A | 12ns, 12ns (Max) | - | 35kV/μs | 5.6ns | 6.5V ~ 24V | 4A | ||
![]() SI82395CD-ASR Skyworks Solutions Inc. | 45 |
| - | Surface Mount | 16-SOIC (0.295", 7.50mm Width) | 16-SOIC | Skyworks Solutions Inc. | Tape & Reel (TR) | Active | -40°C ~ 125°C | Automotive, AEC-Q100 | CQC, CSA, UL, VDE | 2500Vrms | 2 | - | 2A, 4A | 12ns, 12ns (Max) | 135ns, 95ns | 35kV/μs | 5.6ns | 6.5V ~ 24V | 4A | ||
![]() SI8233AD-ASR Skyworks Solutions Inc. | 45 |
| - | Surface Mount | 16-SOIC (0.295", 7.50mm Width) | 16-SOIC | Skyworks Solutions Inc. | Tape & Reel (TR) | Active | -40°C ~ 125°C | Automotive, AEC-Q100 | CQC, CSA, UL, VDE | 5000Vrms | 2 | - | 2A, 4A | 12ns, 12ns (Max) | 45ns, 45ns | 20kV/μs | 5.6ns | 6.5V ~ 24V | 500mA | ||
![]() SI82394AD4-AS Skyworks Solutions Inc. | 45 |
| - | Surface Mount | 16-SOIC (0.295", 7.50mm Width) | 16-SOIC | Skyworks Solutions Inc. | Tube | Active | -40°C ~ 125°C | Automotive, AEC-Q100 | CQC, CSA, UL, VDE | 2500Vrms | 2 | - | 2A, 4A | 12ns, 12ns (Max) | 135ns, 95ns | 35kV/μs | 5.6ns | 6.5V ~ 24V | 4A | ||
![]() SI8233AB-AS Skyworks Solutions Inc. | 45 |
| - | Surface Mount | 16-SOIC (0.295", 7.50mm Width) | 16-SOIC | Skyworks Solutions Inc. | Tube | Active | -40°C ~ 125°C | Automotive, AEC-Q100 | CQC, CSA, UL, VDE | 2500Vrms | 2 | - | 2A, 4A | 12ns, 12ns (Max) | 45ns, 45ns | 20kV/μs | 5.6ns | 6.5V ~ 24V | 4A | ||
![]() SI82390BD-AS3 Skyworks Solutions Inc. | 45 |
| - | Surface Mount | 14-SOIC (0.295", 7.50mm Width) | 14-SOIC | Skyworks Solutions Inc. | Tube | Active | -40°C ~ 125°C | Automotive, AEC-Q100 | CQC, CSA, UL, VDE | 3250Vrms | 2 | - | 2A, 4A | 12ns, 12ns (Max) | - | 35kV/μs | 5.6ns | 6.5V ~ 24V | 4A | ||
![]() SI82398AD4-AS3R Skyworks Solutions Inc. | 45 |
| - | Surface Mount | 14-SOIC (0.295", 7.50mm Width) | 14-SOIC | Skyworks Solutions Inc. | Tape & Reel (TR) | Active | -40°C ~ 125°C | Automotive, AEC-Q100 | CQC, CSA, UL, VDE | 3250Vrms | 2 | - | 2A, 4A | 12ns, 12ns (Max) | 135ns, 95ns | 35kV/μs | 5.6ns | 6.5V ~ 24V | 4A | ||
![]() SI8238AD-AS3R Skyworks Solutions Inc. | 45 |
| - | Surface Mount | 14-SOIC (0.295", 7.50mm Width) | 14-SOIC | Skyworks Solutions Inc. | Tape & Reel (TR) | Active | -40°C ~ 125°C | Automotive, AEC-Q100 | CQC, CSA, UL, VDE | 5000Vrms | 2 | - | 2A, 4A | 12ns, 12ns (Max) | 45ns, 45ns | 20kV/μs | 5.6ns | 6.5V ~ 24V | 4A | ||
![]() SI8233AB-AS1 Skyworks Solutions Inc. | 45 |
| - | Surface Mount | 16-SOIC (0.154", 3.90mm Width) | 16-SOIC | Skyworks Solutions Inc. | Tube | Active | -40°C ~ 125°C | Automotive, AEC-Q100 | CQC, CSA, UL, VDE | 2500Vrms | 2 | - | 2A, 4A | 12ns, 12ns (Max) | 45ns, 45ns | 20kV/μs | 5.6ns | 6.5V ~ 24V | 4A | ||
![]() SI8233AB-AM1 Skyworks Solutions Inc. | In Stock | - | - | Surface Mount | 14-VDFN | 14-QFN (5x5) | Skyworks Solutions Inc. | Tube | Active | -40°C ~ 125°C | Automotive, AEC-Q100 | CQC, CSA, UL, VDE | 2500Vrms | 2 | - | 2A, 4A | 12ns, 12ns (Max) | 45ns, 45ns | 20kV/μs | 5.6ns | 6.5V ~ 24V | 4A | ||
![]() SI82394AD4-AS3 Skyworks Solutions Inc. | 45 |
| - | Surface Mount | 14-SOIC (0.295", 7.50mm Width) | 14-SOIC | Skyworks Solutions Inc. | Tube | Active | -40°C ~ 125°C | Automotive, AEC-Q100 | CQC, CSA, UL, VDE | 3250Vrms | 2 | - | 2A, 4A | 12ns, 12ns (Max) | 135ns, 95ns | 35kV/μs | 5.6ns | 6.5V ~ 24V | 4A | ||
![]() SI8230AB-AS1 Skyworks Solutions Inc. | 45 |
| - | Surface Mount | 16-SOIC (0.154", 3.90mm Width) | 16-SOIC | Skyworks Solutions Inc. | Tube | Active | -40°C ~ 125°C | Automotive, AEC-Q100 | CQC, CSA, UL, VDE | 2500Vrms | 2 | - | 250mA, 500mA | 20ns, 20ns (Max) | 45ns, 45ns | 20kV/μs | 5.6ns | 6.5V ~ 24V | 500mA | ||
![]() SI82390BD-AS Skyworks Solutions Inc. | 45 |
| - | Surface Mount | 16-SOIC (0.295", 7.50mm Width) | 16-SOIC | Skyworks Solutions Inc. | Tube | Active | -40°C ~ 125°C | Automotive, AEC-Q100 | CQC, CSA, UL, VDE | 2500Vrms | 2 | - | 2A, 4A | 12ns, 12ns (Max) | - | 35kV/μs | 5.6ns | 6.5V ~ 24V | 4A | ||
![]() SI82398BB4-AS1 Skyworks Solutions Inc. | 45 |
| - | Surface Mount | 16-SOIC (0.154", 3.90mm Width) | 16-SOIC | Skyworks Solutions Inc. | Tube | Active | -40°C ~ 125°C | Automotive, AEC-Q100 | CQC, CSA, UL, VDE | 2500Vrms | 2 | - | 2A, 4A | 12ns, 12ns (Max) | 135ns, 95ns | 35kV/μs | 5.6ns | 6.5V ~ 24V | 4A | ||
![]() SI8234AB-ASR Skyworks Solutions Inc. | 45 |
| - | Surface Mount | 16-SOIC (0.295", 7.50mm Width) | 16-SOIC | Skyworks Solutions Inc. | Tape & Reel (TR) | Active | -40°C ~ 125°C | Automotive, AEC-Q100 | CQC, CSA, UL, VDE | 2500Vrms | 2 | - | 2A, 4A | 12ns, 12ns (Max) | 45ns, 45ns | 20kV/μs | 5.6ns | 6.5V ~ 24V | 4A | ||
![]() SI82391BD-AS3 Skyworks Solutions Inc. | 45 |
| - | Surface Mount | 14-SOIC (0.295", 7.50mm Width) | 14-SOIC | Skyworks Solutions Inc. | Tube | Active | -40°C ~ 125°C | Automotive, AEC-Q100 | CQC, CSA, UL, VDE | 3250Vrms | 2 | - | 2A, 4A | 12ns, 12ns (Max) | - | 35kV/μs | 5.6ns | 6.5V ~ 24V | 4A | ||
![]() SI82398AD4-ASR Skyworks Solutions Inc. | 45 |
| - | Surface Mount | 16-SOIC (0.295", 7.50mm Width) | 16-SOIC | Skyworks Solutions Inc. | Tape & Reel (TR) | Active | -40°C ~ 125°C | Automotive, AEC-Q100 | CQC, CSA, UL, VDE | 2500Vrms | 2 | - | 2A, 4A | 12ns, 12ns (Max) | 135ns, 95ns | 35kV/μs | 5.6ns | 6.5V ~ 24V | 4A |