- Manufacturer
- Input Type
- Inputs - Side 1/Side 2
- Moisture Sensitivity Level (MSL)
- Mount
- Mounting Type
- Number of Pins
- Operating Temperature
- Output Type
- Package / Case
- Packaging
- Part Status
- RoHS Status
Attribute column
Categories
Optoisolators - Logic Output
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Lifecycle Status | Contact Plating | Mount | Mounting Type | Package / Case | Number of Pins | Supplier Device Package | Weight | Collector-Emitter Breakdown Voltage | Number of Elements | Turn Off Delay Time | Usage Level | Operating Temperature | Packaging | Published | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | ECCN Code | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Additional Feature | HTS Code | Voltage - Rated DC | Max Power Dissipation | Voltage - Supply | Supply Voltage | Approval Agency | Lead Pitch | Voltage - Isolation | Output Voltage | Output Type | Max Output Current | Polarity | Configuration | Row Spacing | Number of Channels | Voltage | Max Supply Voltage | Min Supply Voltage | Power Dissipation | Output Current | Voltage - Forward (Vf) (Typ) | Propagation Delay | Input Type | Turn On Delay Time | Optoelectronic Device Type | Forward Current | Max Output Voltage | Response Time | Data Rate | Max Input Voltage | Direction | Output Current per Channel | Rise Time | Forward Voltage | Fall Time (Typ) | Nominal Input Voltage | Max Collector Current | Rise / Fall Time (Typ) | Forward Current-Max | Reverse Breakdown Voltage | Reverse Voltage | Max Input Current | Current - DC Forward (If) (Max) | Input Current | On-State Current-Max | Propagation Delay tpLH / tpHL (Max) | Common Mode Transient Immunity (Min) | Inputs - Side 1/Side 2 | Reverse Voltage (DC) | Ambient Temperature Range High | Current Transfer Ratio | Baud Rate | Height | Length | Width | Radiation Hardening | REACH SVHC | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() HCPL-2631-300E Broadcom Limited | 2694 |
| - | 22 Weeks | - | Tin | Surface Mount | Surface Mount | 8-SMD, Gull Wing | 8 | - | - | 7V | 2 | - | - | -40°C~85°C | Tube | 2000 | e3 | - | Active | 1 (Unlimited) | EAR99 | - | - | - | TTL COMPATIBLE, UL RECOGNIZED | - | 50V | 60mW | 4.5V~5.5V | 5V | CSA, UL | - | 3750Vrms | 5.5V | Open Collector, Schottky Clamped | 50mA | - | - | - | 2 | - | - | - | 60mW | 50mA | 1.5V | 75 ns | DC | 50 ns | LOGIC IC OUTPUT OPTOCOUPLER | 15mA | 7V | 1e-7 ns | 10MBd | - | Unidirectional | 50mA | 24ns | - | 10 ns | - | - | 24ns 10ns | - | 5V | - | 20mA | - | 5mA | 0.05A | 100ns, 100ns | 10kV/μs | 2/0 | - | - | - | - | - | - | 9.65mm | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() FODM8061 ON Semiconductor | 6004 | - | Datasheet | 7 Weeks | ACTIVE (Last Updated: 2 days ago) | - | Surface Mount | Surface Mount | 6-SOIC (0.173, 4.40mm Width), 5 Leads | 5 | - | 181.33333mg | - | 1 | - | - | -40°C~110°C | Tube | 2010 | e3 | yes | Active | 1 (Unlimited) | EAR99 | Tin (Sn) | - | - | CMOS COMPATIBLE, UL RECOGNIZED | - | - | 100mW | 3V~5.5V | 5.5V | - | - | 3750Vrms | 5V | Open Collector, Schottky Clamped | - | - | SINGLE | - | 1 | - | - | - | 100mW | 50mA | 1.45V | 80 ns | DC | 80 ns | LOGIC IC OUTPUT OPTOCOUPLER | 50mA | - | 8e-8 ns | 10Mbps | - | Unidirectional | 50mA | 20ns | - | 10 ns | - | - | 20ns 10ns | - | 5V | - | 50mA | - | 15mA | - | 80ns, 80ns | 20kV/μs | 1/0 | 5V | - | - | - | - | - | - | No | - | ROHS3 Compliant | - | ||
![]() ACPL-K73L-500E Broadcom Limited | 407 | - | - | 22 Weeks | - | Tin | Surface Mount | Surface Mount | 8-SOIC (0.268, 6.81mm Width) | 8 | - | - | - | 2 | - | - | -40°C~105°C | Tape & Reel (TR) | 2008 | e3 | - | Active | 1 (Unlimited) | EAR99 | - | - | - | UL RECOGNIZED | - | - | - | 3V~3.6V 4.5V~5.5V | 6V | - | - | 5000Vrms | 6V | Push-Pull, Totem Pole | 10mA | - | - | - | 2 | - | - | - | - | 10mA | 1.5V | 55 ns | DC | 55 ns | LOGIC IC OUTPUT OPTOCOUPLER | 10mA | - | 5.5e-8 ns | 15MBd | - | Unidirectional | 10mA | 3.5ns | - | 3.5 ns | - | - | 3.5ns 3.5ns | - | 5V | - | - | - | 8mA | 0.01A | 55ns, 55ns | 10kV/μs | 2/0 | - | - | - | - | - | - | - | No | No SVHC | ROHS3 Compliant | - | ||
![]() ACPL-P456-500E Broadcom Limited | 16 |
| - | 22 Weeks | - | Tin | Surface Mount | Surface Mount | 6-SOIC (0.268, 6.80mm Width) | 6 | - | - | - | 1 | - | Industrial grade | -40°C~100°C | Tape & Reel (TR) | 2013 | e3 | - | Active | 1 (Unlimited) | EAR99 | - | - | - | UL RECOGNIZED | - | - | 145mW | 4.5V~30V | - | - | - | 3750Vrms | - | Open Collector, Schottky Clamped | 15mA | - | SINGLE | - | 1 | - | - | - | 145mW | 15mA | 1.5V | 550 ns | DC | 550 ns | LOGIC IC OUTPUT OPTOCOUPLER | 25mA | - | - | - | - | Unidirectional | 15mA | - | - | - | - | - | - | - | 5V | - | - | - | - | - | 550ns, 400ns | 15kV/μs | 1/0 | - | - | 90 % | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() HCPL2631SDM ON Semiconductor | 1200 | - | Datasheet | 7 Weeks | ACTIVE (Last Updated: 5 days ago) | - | Surface Mount | Surface Mount | 8-SMD, Gull Wing | - | - | 720mg | - | 2 | - | - | -40°C~110°C | Tape & Reel (TR) | 2014 | e3 | yes | Active | 1 (Unlimited) | EAR99 | Tin (Sn) | - | - | CMOS COMPATIBLE, UL RECOGNIZED | 8541.40.80.00 | - | - | 4.5V~5.5V | - | - | - | 5000Vrms | - | Open Collector | - | - | - | - | 2 | - | - | - | - | - | 1.45V | - | DC | - | LOGIC IC OUTPUT OPTOCOUPLER | - | - | - | 10Mbps | - | - | - | - | - | - | - | - | 30ns 10ns | 0.05A | - | - | - | 30mA | - | 0.05A | 75ns, 75ns | 5kV/μs | 2/0 | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() HCPL-063A-000E Broadcom Limited | 959 | - | - | 22 Weeks | - | Tin | Surface Mount, Through Hole | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | 8 | 8-SO Tall | - | 7V | 2 | 53 ns | Industrial grade | -40°C~85°C | Tube | 2005 | - | - | Active | 1 (Unlimited) | - | - | 85°C | -40°C | - | - | - | 60mW | 4.5V~5.5V | - | CSA, UL, VDE | - | 3750Vrms | 5.5V | Open Collector, Schottky Clamped | 50mA | - | - | - | 2 | - | 5.5V | 4.5V | 60mW | 50mA | 1.3V | 100 ns | DC | 52 ns | - | 4mA | - | - | 10MBd | - | Unidirectional | 50mA | 42ns | 1.3V | 12 ns | - | - | 42ns 12ns | - | 3V | 5V | 20mA | 10mA | 3mA | - | 100ns, 100ns | 1kV/μs | 2/0 | - | 85°C | - | - | 3.607mm | - | 5.08mm | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() ACPL-W60L-500E Broadcom Limited | 33630 |
| Datasheet | 22 Weeks | - | Tin | Surface Mount | Surface Mount | 6-SOIC (0.268, 6.80mm Width) | 6 | - | - | - | 1 | - | - | -40°C~100°C | Tape & Reel (TR) | 2009 | e3 | - | Active | 1 (Unlimited) | EAR99 | - | - | - | UL RECOGNIZED | - | - | 85mW | 2.7V~3.6V 4.5V~5.5V | 3.6V | - | - | 5000Vrms | - | Open Collector, Schottky Clamped | 50mA | - | SINGLE | - | 1 | 5V | - | - | 85mW | 50mA | 1.5V | 90 ns | DC | 90 ns | LOGIC IC OUTPUT OPTOCOUPLER | 20mA | - | 9e-8 ns | 15MBd | - | Unidirectional | 50mA | 45ns | - | 20 ns | - | - | 24ns 10ns | - | 5V | - | - | - | - | 0.05A | 75ns, 75ns | 15kV/μs | 1/0 | - | - | - | - | - | - | - | No | - | ROHS3 Compliant | Lead Free | ||
![]() HCNW2201-500E Broadcom Limited | 2178 | - | - | 22 Weeks | - | Tin | Surface Mount | Surface Mount | 8-SMD, Gull Wing | 8 | - | - | - | 1 | - | - | -40°C~85°C | Tape & Reel (TR) | 2006 | e3 | - | Active | 1 (Unlimited) | EAR99 | - | - | - | CMOS COMPATIBLE, UL RECOGNIZED | - | - | 210mW | 4.5V~20V | - | - | - | 5000Vrms | 20V | Push-Pull, Totem Pole | 25mA | - | SINGLE | - | 1 | - | - | - | 210mW | 25mA | 1.5V | 300 ns | DC | 300 ns | LOGIC IC OUTPUT OPTOCOUPLER | 10mA | - | - | 5MBd | - | Unidirectional | 25mA | 30ns | - | 7 ns | - | - | 30ns 7ns | - | 3V | - | - | - | 5mA | 0.025A | 180ns, 160ns (Typ) | 1kV/μs | 1/0 | - | - | - | - | - | - | - | No | - | ROHS3 Compliant | Lead Free | ||
![]() HCPL-2630-300E Broadcom Limited | 1116 | - | - | 22 Weeks | - | Tin | Surface Mount | Surface Mount | 8-SMD, Gull Wing | 8 | - | - | 7V | 2 | 50 ns | - | -40°C~85°C | Tube | 1996 | e3 | - | Active | 1 (Unlimited) | EAR99 | - | - | - | TTL COMPATIBLE, UL RECOGNIZED | - | - | 60mW | 4.5V~5.5V | 5V | CSA, UL, VDE | - | 3750Vrms | 5.5V | Open Collector, Schottky Clamped | 50mA | - | - | - | 2 | - | - | - | 60mW | 50mA | 1.5V | 75 ns | DC | 48 ns | LOGIC IC OUTPUT OPTOCOUPLER | 15mA | 7V | 1e-7 ns | 10MBd | - | Unidirectional | 50mA | 24ns | - | 10 ns | - | - | 24ns 10ns | - | 5V | - | 15mA | - | 5mA | 0.05A | 100ns, 100ns | 5kV/μs | 2/0 | - | - | - | - | 4.455mm | - | 9.65mm | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() HCPL-0201 Broadcom Limited | 7500 |
| - | 22 Weeks | - | Lead, Tin | Surface Mount | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | 8 | - | - | - | 1 | - | - | -40°C~85°C | Tube | 2011 | e0 | - | Active | 1 (Unlimited) | EAR99 | Tin/Lead (Sn/Pb) | - | - | CMOS COMPATIBLE, UL RECOGNIZED | - | - | 210mW | 4.5V~20V | 20V | - | - | 3750Vrms | - | Push-Pull, Totem Pole | 25mA | - | SINGLE | - | 1 | - | - | - | 210mW | 25mA | 1.5V | 300 ns | DC | 300 ns | LOGIC IC OUTPUT OPTOCOUPLER | 10mA | - | 3e-8 ns | 5MBd | - | Unidirectional | 25mA | 30ns | - | 7 ns | - | - | 30ns 7ns | - | 5V | - | - | - | - | 0.025A | 300ns, 300ns | 1kV/μs | 1/0 | - | - | - | - | - | - | - | No | - | Non-RoHS Compliant | Contains Lead | ||
![]() HCPL-0211 Broadcom Limited | 7540 |
| - | 22 Weeks | - | - | Surface Mount | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | 8 | - | - | - | 1 | - | - | -40°C~85°C | Tube | 2010 | e0 | - | Active | 1 (Unlimited) | EAR99 | Tin/Lead (Sn/Pb) | - | - | CMOS COMPATIBLE, UL RECOGNIZED | - | - | 210mW | 4.5V~20V | 20V | - | - | 3750Vrms | 20V | Push-Pull, Totem Pole | 25mA | - | SINGLE | - | 1 | - | - | - | 210mW | 25mA | 1.5V | 300 ns | DC | 300 ns | LOGIC IC OUTPUT OPTOCOUPLER | 10mA | - | 3e-8 ns | 5MBd | - | Unidirectional | 25mA | 30ns | - | 7 ns | - | - | 30ns 7ns | - | 5V | - | - | - | 5mA | 0.025A | 300ns, 300ns | 5kV/μs, 10kV/μs | 1/0 | - | - | - | - | - | - | 5.08mm | No | No SVHC | Non-RoHS Compliant | Contains Lead | ||
![]() HCPL-063L#500 Broadcom Limited | 5 |
| - | 17 Weeks | - | - | Surface Mount | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | 8 | - | - | - | 2 | - | - | -40°C~85°C | Tape & Reel (TR) | 2013 | e3 | - | Active | 1 (Unlimited) | EAR99 | Matte Tin (Sn) | - | - | UL RECOGNIZED | - | - | 60mW | 2.7V~3.6V 4.5V~5.5V | 5.5V | - | - | 3750Vrms | - | Open Collector, Schottky Clamped | 50mA | - | - | - | 2 | - | - | - | 60mW | 50mA | 1.5V | 90 ns | DC | 90 ns | LOGIC IC OUTPUT OPTOCOUPLER | 15mA | - | 9e-8 ns | 15MBd | - | Unidirectional | 50mA | 45ns | - | 20 ns | - | - | 24ns 10ns | - | 5V | - | - | - | - | 0.05A | 75ns, 75ns | 10kV/μs | 2/0 | - | - | - | - | - | - | - | No | - | Non-RoHS Compliant | Contains Lead | ||
![]() ACPL-M61L-060E Broadcom Limited | 1703 |
| - | 22 Weeks | - | - | Surface Mount | Surface Mount | 6-SOIC (0.173, 4.40mm Width), 5 Leads | 5 | - | - | - | 1 | - | - | -40°C~105°C | Tube | 2013 | e3 | - | Active | 1 (Unlimited) | EAR99 | Tin (Sn) | - | - | CMOS COMPATIBLE, UL RECOGNIZED, VDE APPROVED | - | - | 20mW | 2.7V~5.5V | 5.5V | - | - | 3750Vrms | 7V | Push-Pull, Totem Pole | - | - | SINGLE | - | 1 | - | - | - | 20mW | 10mA | 1.3V | 80 ns | DC | 80 ns | LOGIC IC OUTPUT OPTOCOUPLER | 8mA | - | 8e-8 ns | 10MBd | - | Unidirectional | 10mA | 12ns | - | 12 ns | - | - | 12ns 12ns | - | 5V | - | 8mA | - | 150mA | - | 80ns, 80ns | 20kV/μs | 1/0 | - | - | - | - | - | - | - | No | - | ROHS3 Compliant | - | ||
![]() HCNW137-000E Broadcom Limited | 7098 |
| - | 22 Weeks | - | Tin | Through Hole | Through Hole | 8-DIP (0.400, 10.16mm) | 8 | - | - | 7V | 1 | - | - | -40°C~85°C | Tube | 2005 | e3 | - | Active | 1 (Unlimited) | EAR99 | - | - | - | - | - | - | 85mW | 4.5V~5.5V | 7V | UL | - | 5000Vrms | 7V | Open Collector, Schottky Clamped | 50mA | - | SINGLE | - | 1 | - | - | - | 85mW | 50mA | 1.64V | 75 ns | DC | 75 ns | LOGIC IC OUTPUT OPTOCOUPLER | 20mA | - | 5e-8 ns | 10MBd | - | Unidirectional | 50mA | 24ns | - | 10 ns | - | - | 24ns 10ns | - | 3V | - | 20mA | - | 5mA | 0.05A | 100ns, 100ns | 5kV/μs | 1/0 | - | - | - | 10 Mbaud | - | - | 9.65mm | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() HCNW4506 Broadcom Limited | 2183 | - | - | 22 Weeks | - | Lead, Tin | Through Hole | Through Hole | 8-DIP (0.400, 10.16mm) | 8 | - | - | - | 1 | - | Industrial grade | -40°C~100°C | Tube | 2013 | e0 | - | Active | 1 (Unlimited) | EAR99 | Tin/Lead (Sn/Pb) | - | - | UL RECOGNIZED, VDE APPROVED | - | - | 145mW | 4.5V~30V | 30V | - | - | 5000Vrms | 15V | Open Collector, Schottky Clamped | 15mA | - | SINGLE | - | 1 | - | - | - | 145mW | 15mA | 1.6V | 650 ns | DC | 650 ns | LOGIC IC OUTPUT OPTOCOUPLER | 25mA | - | 4.9e-7 ns | - | - | Unidirectional | 15mA | 550ns | - | - | - | - | - | - | 3V | - | - | - | 20mA | - | 550ns, 400ns | 15kV/μs | 1/0 | - | - | 90 % | - | - | - | - | No | No SVHC | Non-RoHS Compliant | Contains Lead | ||
![]() HCPL2630SM ON Semiconductor | 10 |
| Datasheet | 7 Weeks | ACTIVE (Last Updated: 4 days ago) | - | Surface Mount | Surface Mount | 8-SMD, Gull Wing | - | - | 720mg | - | 2 | - | Industrial grade | -40°C~110°C | Tube | 2014 | e3 | yes | Active | 1 (Unlimited) | EAR99 | Tin (Sn) | - | - | CMOS COMPATIBLE, UL RECOGNIZED | 8541.40.80.00 | - | - | 4.5V~5.5V | - | - | - | 5000Vrms | - | Open Collector | - | - | - | - | 2 | - | - | - | - | - | 1.45V | 75 ns | DC | - | LOGIC IC OUTPUT OPTOCOUPLER | - | - | - | 10Mbps | - | - | 25mA | - | - | - | - | - | 30ns 10ns | 0.05A | - | - | - | 30mA | - | 0.05A | 75ns, 75ns | 10kV/μs (Typ) | 2/0 | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() HCPL-2232 Broadcom Limited | 769 | - | Datasheet | 22 Weeks | - | - | Through Hole | Through Hole | 8-DIP (0.300, 7.62mm) | 8 | - | - | - | 2 | - | - | -40°C~85°C | Tube | 2004 | e0 | - | Active | 1 (Unlimited) | EAR99 | Tin/Lead (Sn/Pb) | - | - | CMOS COMPATIBLE, UL RECOGNIZED | - | - | 294mW | 4.5V~20V | 5V | - | - | 3750Vrms | 20V | Push-Pull, Totem Pole | 25mA | Non-Inverting | - | - | 2 | - | - | - | 294mW | 25mA | 1.5V | 300 ns | DC | 300 ns | LOGIC IC OUTPUT OPTOCOUPLER | 10mA | - | 3e-8 ns | 5MBd | - | Unidirectional | 25mA | 30ns | - | 7 ns | - | - | 30ns 7ns | - | 5V | - | - | - | 1.8mA | - | 300ns, 300ns | 10kV/μs | 2/0 | - | - | - | - | 3.56mm | 9.65mm | 6.35mm | No | No SVHC | Non-RoHS Compliant | Contains Lead | ||
![]() HCPL2631S ON Semiconductor | 14 | - | Datasheet | 7 Weeks | - | - | Surface Mount | Surface Mount | 8-SMD, Gull Wing | 8 | - | 792mg | - | 2 | 45 ns | - | -40°C~85°C | Tube | 2004 | e3 | yes | Active | 1 (Unlimited) | - | Tin (Sn) | - | - | UL RECOGNIZED | - | - | 60mW | 4.5V~5.5V | 5V | - | - | 2500Vrms | 7V | Open Collector | 50mA | Inverting | - | - | - | - | - | - | 60mW | 50mA | 1.4V | 75 ns | DC | 45 ns | LOGIC IC OUTPUT OPTOCOUPLER | 10mA | 7V | 7.5e-8 ns | 10Mbps | - | Unidirectional | 50mA | 50ns | - | 12 ns | - | 50mA | 50ns 12ns | - | 5V | 5V | 15mA | 30mA | 15mA | 0.05A | 75ns, 75ns | 5kV/μs | 2/0 | 5V | 85°C | - | - | 5.08mm | 9.91mm | 6.86mm | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() FODM611 ON Semiconductor | 1 |
| Datasheet | 7 Weeks | ACTIVE (Last Updated: 2 days ago) | - | Surface Mount | Surface Mount | 6-SOIC (0.173, 4.40mm Width), 5 Leads | 5 | - | 181.33333mg | - | 1 | - | - | -40°C~85°C | Tube | 2010 | e3 | yes | Active | 1 (Unlimited) | EAR99 | Tin (Sn) | - | - | MICROPROCESSOR SYSTEM INTERFACE, UL APPROVED | - | - | 100mW | 4.5V~5.5V | 5.5V | - | - | 3750Vrms | 5V | Open Collector, Schottky Clamped | - | - | SINGLE | - | 1 | - | - | - | 100mW | - | 1.45V | 43 ns | DC | - | LOGIC IC OUTPUT OPTOCOUPLER | 50mA | 5V | 1e-7 ns | 10Mbps | 5.5V | - | 50mA | 20ns | - | 10 ns | 5V | - | 20ns 10ns | - | 5V | - | 50mA | - | 15mA | - | 100ns, 100ns | 20kV/μs | 1/0 | 5V | - | - | - | - | - | - | - | - | ROHS3 Compliant | Lead Free | ||
![]() HCPL-2212-300E Broadcom Limited | 1456 |
| Datasheet | 17 Weeks | - | - | Surface Mount | Surface Mount | 8-SMD, Gull Wing | 8 | - | - | - | 1 | - | - | -40°C~85°C | Tube | 2010 | e3 | - | Active | 1 (Unlimited) | EAR99 | Matte Tin (Sn) | - | - | CMOS COMPATIBLE, UL RECOGNIZED | - | - | 210mW | 4.5V~20V | - | - | 2.54mm | 3750Vrms | 20V | Push-Pull, Totem Pole | 25mA | - | SINGLE | 7.62 mm | 1 | - | - | - | 210mW | 25mA | 1.5V | 300 ns | DC | 300 ns | LOGIC IC OUTPUT OPTOCOUPLER | 10mA | - | - | 5MBd | - | Unidirectional | 25mA | 30ns | - | 7 ns | - | - | 30ns 7ns | - | 5V | - | - | - | 1.6mA | 0.025A | 300ns, 300ns | 5kV/μs, 10kV/μs | 1/0 | - | - | - | - | - | - | 9.65mm | No | No SVHC | ROHS3 Compliant | Lead Free |