- Manufacturer
- Input Type
- Inputs - Side 1/Side 2
- Moisture Sensitivity Level (MSL)
- Mount
- Mounting Type
- Number of Pins
- Operating Temperature
- Output Type
- Package / Case
- Packaging
- Part Status
- RoHS Status
Attribute column
Categories
Optoisolators - Logic Output
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Contact Plating | Mount | Mounting Type | Package / Case | Number of Pins | Supplier Device Package | Collector-Emitter Breakdown Voltage | Number of Elements | Usage Level | Operating Temperature | Packaging | Published | Series | JESD-609 Code | Part Status | Moisture Sensitivity Level (MSL) | ECCN Code | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Additional Feature | HTS Code | Max Power Dissipation | Voltage - Supply | Supply Voltage | Approval Agency | Voltage - Isolation | Output Type | Max Output Current | Configuration | Number of Channels | Power Dissipation | Output Current | Voltage - Forward (Vf) (Typ) | Propagation Delay | Input Type | Turn On Delay Time | Optoelectronic Device Type | Forward Current | Max Output Voltage | Response Time | Data Rate | Direction | Output Current per Channel | Rise Time | Forward Voltage | Fall Time (Typ) | Rise / Fall Time (Typ) | Forward Current-Max | Reverse Breakdown Voltage | Max Input Current | Current - DC Forward (If) (Max) | On-State Current-Max | Propagation Delay tpLH / tpHL (Max) | Common Mode Transient Immunity (Min) | Inputs - Side 1/Side 2 | Current Transfer Ratio | Radiation Hardening | REACH SVHC | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() ACPL-P480-060E Broadcom Limited | 2571 | - | Datasheet | 22 Weeks | - | Surface Mount | Surface Mount | 6-SOIC (0.180, 4.58mm Width) | 6 | - | - | - | Industrial grade | -40°C~100°C | Tube | 2013 | - | - | Active | 1 (Unlimited) | EAR99 | - | - | - | - | - | 210mW | 4.5V~20V | - | - | 3750Vrms | Push-Pull, Totem Pole | 25mA | - | 1 | 210mW | 25mA | 1.7V | 350 ns | DC | 350 ns | - | 10mA | - | - | - | Unidirectional | 25mA | 16ns | - | 20 ns | 16ns 20ns | - | 5V | - | - | - | 350ns, 350ns | 20kV/μs | 1/0 | - | No | - | ROHS3 Compliant | - | ||
![]() PS9151-F3-AX CEL | In Stock | - | - | - | - | Surface Mount | Surface Mount | 6-SOIC (0.173, 4.40mm Width), 5 Leads | 5 | 5-SO | - | 1 | - | -40°C~100°C | Tape & Reel (TR) | - | NEPOC | - | Discontinued | 1 (Unlimited) | - | - | 100°C | -40°C | - | - | - | 4.5V~5.5V | - | - | 3750Vrms | Push-Pull, Totem Pole | - | - | 1 | 300mW | 2mA | 1.65V | 60 ns | DC | 60 ns | - | 20mA | - | - | 15Mbps | Unidirectional | 2mA | - | 1.65V | 4 ns | 4ns 4ns | - | 5V | - | 20mA | - | 60ns, 60ns | 15kV/μs | 1/0 | - | No | - | ROHS3 Compliant | - | ||
![]() PS9122-AX CEL | In Stock | - | - | - | - | Surface Mount | Surface Mount | 6-SOIC (0.173, 4.40mm Width), 5 Leads | - | 5-SO | - | - | - | -40°C~100°C | Bulk | - | NEPOC | - | Obsolete | 1 (Unlimited) | - | - | 100°C | -40°C | - | - | 40mW | 2.7V~5.5V | - | - | 3750Vrms | Open Collector | - | - | 1 | - | - | 1.6V | 500 ns | DC | - | - | - | - | - | 1Mbps | Unidirectional | 20mA | - | - | 70 ns | 60ns 70ns | - | - | - | 25mA | - | 700ns, 500ns | 15kV/μs | 1/0 | - | No | - | RoHS Compliant | - | ||
![]() ACPL-772L-360E Broadcom Limited | In Stock | - | - | 17 Weeks | - | Surface Mount | Surface Mount | 8-SMD, Gull Wing | 8 | - | 6V | 1 | - | -40°C~105°C | Tube | 2005 | - | e3 | Active | 1 (Unlimited) | EAR99 | Matte Tin (Sn) | - | - | CMOS COMPATIBLE, UL RECOGNIZED, VDE APPROVED | - | 150mW | 3V~3.6V 4.5V~5.5V | 5.5V | CSA, UL, VDE | 3750Vrms | Push-Pull, Totem Pole | 10mA | COMPLEX | 1 | 150mW | 10mA | - | 40 ns | Logic | 40 ns | - | - | - | 4e-8 ns | 25MBd | Unidirectional | 10mA | 9ns | - | 8 ns | 9ns 8ns | - | - | - | - | - | 40ns, 40ns | 10kV/μs | 1/0 | - | No | No SVHC | ROHS3 Compliant | - | ||
![]() HCPL-0710#060 Broadcom Limited | In Stock | - | - | 17 Weeks | - | Surface Mount | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | 8 | - | - | 1 | - | -40°C~100°C | Tube | 2013 | - | e0 | Active | 1 (Unlimited) | EAR99 | Tin/Lead (Sn/Pb) | - | - | UL RECOGNIZED, VDE APPROVED | - | 150mW | 4.5V~5.5V | - | - | 3750Vrms | Push-Pull, Totem Pole | 10mA | SINGLE | 1 | 150mW | 10mA | - | 40 ns | Logic | 40 ns | - | 10mA | - | - | 12.5MBd | Unidirectional | 10mA | 9ns | - | 8 ns | 13ns 5ns | - | - | - | - | - | 40ns, 40ns | 10kV/μs | 1/0 | - | No | - | Non-RoHS Compliant | Contains Lead | ||
![]() HCPL-0211-060E Broadcom Limited | 1147 |
| - | 17 Weeks | - | Surface Mount | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | 8 | - | - | 1 | - | -40°C~85°C | Tube | 2013 | - | e3 | Active | 1 (Unlimited) | EAR99 | Matte Tin (Sn) | - | - | CMOS COMPATIBLE, UL RECOGNIZED | - | 210mW | 4.5V~20V | - | - | 3750Vrms | Push-Pull, Totem Pole | 25mA | SINGLE | 1 | 210mW | 25mA | 1.5V | 300 ns | DC | 300 ns | LOGIC IC OUTPUT OPTOCOUPLER | 10mA | - | - | 5MBd | Unidirectional | 25mA | 30ns | - | 7 ns | 30ns 7ns | - | 5V | - | - | 0.025A | 300ns, 300ns | 5kV/μs, 10kV/μs | 1/0 | - | No | - | ROHS3 Compliant | Lead Free | ||
Tiny WHSL | In Stock | - | - | - | - | Surface Mount | Surface Mount | 6-SOIC (0.268, 6.80mm Width) | 6 | 6-SDIP Gull Wing | - | 1 | - | -40°C~85°C | Bulk | - | NEPOC | - | Discontinued | 1 (Unlimited) | - | - | 85°C | -40°C | - | - | 40mW | 4.5V~5.5V | - | - | 5000Vrms | Open Collector | - | - | 1 | 40mW | 25mA | 1.56V | 75 ns | DC | 75 ns | - | 30mA | - | - | 10Mbps | Unidirectional | 25mA | - | 1.56V | 5 ns | 20ns 5ns | - | 5V | - | 30mA | - | 75ns, 75ns | 15kV/μs | 1/0 | - | No | - | ROHS3 Compliant | - | ||
Tiny WHSL | In Stock | - | - | 10 Weeks | - | Surface Mount | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | 8 | 8-SSOP | - | 1 | - | -40°C~85°C | Tape & Reel (TR) | - | NEPOC | - | Active | 1 (Unlimited) | - | - | 85°C | -40°C | - | - | 40mW | 4.5V~5.5V | - | - | 2500Vrms | Open Collector | 25mA | - | 1 | 40mW | 25mA | 1.65V | 75 ns | DC | 75 ns | - | 20mA | 7V | - | 10Mbps | Unidirectional | 25mA | - | 1.65V | 5 ns | 20ns 5ns | - | - | - | 20mA | - | 75ns, 75ns | 15kV/μs | 1/0 | - | No | - | ROHS3 Compliant | Lead Free | ||
![]() ACNW261L-500E Broadcom Limited | 55500 |
| - | 17 Weeks | - | Surface Mount | Surface Mount | 8-SMD, Gull Wing | 8 | - | - | 1 | - | -40°C~105°C | Tape & Reel (TR) | 2013 | - | e3 | Active | 1 (Unlimited) | - | Tin (Sn) | - | - | CMOS COMPATIBLE, UL RECOGNIZED, VDE APPROVED | - | 20mW | 2.7V~5.5V | 5.5V | - | 5000Vrms | Tri-State | 10mA | SINGLE | 1 | 20mW | 10mA | 1.5V | 95 ns | DC | 95 ns | LOGIC IC OUTPUT OPTOCOUPLER | 8mA | - | 8e-8 ns | 10MBd | Unidirectional | 10mA | 12ns | - | 12 ns | 12ns 12ns | - | 5V | - | - | - | 95ns, 95ns | 20kV/μs | 1/0 | - | No | - | ROHS3 Compliant | - | ||
![]() TLP2745(E Toshiba Semiconductor and Storage | In Stock | - | - | - | - | - | Surface Mount | 6-SOIC (0.295, 7.50mm Width) | - | - | - | - | - | -40°C~110°C | Tube | - | - | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | 4.5V~30V | - | - | 5000Vrms | Push-Pull, Totem Pole | - | - | 1 | - | - | 1.55V | - | DC | - | LOGIC IC OUTPUT OPTOCOUPLER | - | - | - | - | - | - | - | - | - | 3ns 3ns | - | - | - | 15mA | - | 120ns, 120ns | 30kV/μs | 1/0 | - | - | - | RoHS Compliant | - | ||
![]() ACFL-6211T-560E Broadcom Limited | 5 |
| - | 17 Weeks | - | Surface Mount | Surface Mount | 12-BSOP (0.295, 7.50mm Width) | 12 | - | - | - | Automotive grade | -40°C~125°C | Tape & Reel (TR) | 2016 | Automotive, AEC-Q100, R²Coupler™ | e3 | Active | 1 (Unlimited) | - | Tin (Sn) | - | - | - | 8541.40.80.00 | 30mW | 3V~5.5V | - | - | 5000Vrms | Push-Pull, Totem Pole | - | - | 2 | - | - | 1.5V | 35 ns | DC | - | LOGIC IC OUTPUT OPTOCOUPLER | - | - | - | 15MBd | - | 10mA | - | - | - | 10ns 10ns | - | - | 15mA | 20mA | - | 35ns, 35ns | 15kV/μs | 1/1 | - | - | - | ROHS3 Compliant | - | ||
![]() ACPL-M71U-500E Broadcom Limited | 5202 |
| - | 22 Weeks | - | Surface Mount | Surface Mount | 6-SOIC (0.173, 4.40mm Width), 5 Leads | 5 | - | - | - | Industrial grade | -40°C~125°C | Tape & Reel (TR) | 2013 | R²Coupler™ | - | Active | 1 (Unlimited) | - | - | - | - | - | - | 40mW | 3V~5.5V | - | - | 3750Vrms | Push-Pull, Totem Pole | - | - | 1 | - | - | 1.5V | 35 ns | DC | 35 ns | - | 20mA | - | - | - | Unidirectional | - | 10ns | - | 10 ns | 10ns 10ns | - | - | - | - | - | 35ns, 35ns | 15kV/μs | 1/0 | - | - | - | ROHS3 Compliant | - | ||
![]() ACPL-4800-560E Broadcom Limited | 10 |
| - | 22 Weeks | Tin | Surface Mount | Surface Mount | 8-SMD, Gull Wing | 8 | - | - | 1 | Industrial grade | -40°C~100°C | Tape & Reel (TR) | 2013 | - | e3 | Active | 1 (Unlimited) | EAR99 | - | - | - | UL RECOGNIZED, VDE APPROVED | - | 210mW | 4.5V~20V | - | - | 3750Vrms | Push-Pull, Totem Pole | 25mA | COMPLEX | 1 | 210mW | 25mA | 1.5V | 350 ns | DC | 350 ns | LOGIC IC OUTPUT OPTOCOUPLER | 10mA | - | - | - | Unidirectional | 25mA | 16ns | - | 20 ns | 16ns 20ns | - | 5V | - | - | 0.025A | 350ns, 350ns | 30kV/μs | 1/0 | - | - | - | ROHS3 Compliant | Lead Free | ||
![]() HCPL-0611#060 Broadcom Limited | 30 |
| - | 22 Weeks | - | Surface Mount | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | 8 | - | - | 1 | - | -40°C~85°C | Tube | 2013 | - | e3 | Active | 1 (Unlimited) | EAR99 | Matte Tin (Sn) | - | - | TTL COMPATIBLE, UL RECOGNIZED, VDE APPROVED | - | 85mW | 4.5V~5.5V | 5V | - | 3750Vrms | Open Collector, Schottky Clamped | 50mA | SINGLE | 1 | 85mW | 50mA | 1.5V | 75 ns | DC | 75 ns | LOGIC IC OUTPUT OPTOCOUPLER | 20mA | - | 1e-7 ns | 10MBd | Unidirectional | 50mA | 24ns | - | 10 ns | 24ns 10ns | - | 5V | - | - | 0.05A | 100ns, 100ns | 15kV/μs | 1/0 | - | No | - | Non-RoHS Compliant | Contains Lead | ||
![]() HCPL-4506#020 Broadcom Limited | 47 |
| - | 17 Weeks | - | Through Hole | Through Hole | 8-DIP (0.300, 7.62mm) | 8 | - | - | 1 | Industrial grade | -40°C~100°C | Tube | 2013 | - | e0 | Active | 1 (Unlimited) | EAR99 | Tin/Lead (Sn/Pb) | - | - | UL RECOGNIZED, VDE APPROVED | - | 145mW | 4.5V~30V | - | - | 5000Vrms | Open Collector, Schottky Clamped | 15mA | SINGLE | 1 | 145mW | 15mA | 1.5V | 650 ns | DC | 650 ns | LOGIC IC OUTPUT OPTOCOUPLER | 25mA | - | - | 1 MBps | Unidirectional | 15mA | - | - | - | - | - | 5V | - | - | - | 550ns, 400ns | 15kV/μs | 1/0 | 90 % | No | - | Non-RoHS Compliant | Contains Lead | ||
![]() HCPL-2211-360E Broadcom Limited | 30 |
| Datasheet | 17 Weeks | - | Surface Mount | Surface Mount | 8-SMD, Gull Wing | 8 | 8-DIP Gull Wing | - | 1 | - | -40°C~85°C | Tube | 2010 | - | - | Active | 1 (Unlimited) | - | - | 85°C | -40°C | - | - | 210mW | 4.5V~20V | - | - | 3750Vrms | Push-Pull, Totem Pole | 25mA | - | 1 | 210mW | 25mA | 1.5V | 300 ns | DC | 300 ns | - | 10mA | - | - | 5MBd | Unidirectional | 25mA | 30ns | 1.5V | 7 ns | 30ns 7ns | - | 5V | - | 10mA | - | 300ns, 300ns | 5kV/μs, 10kV/μs | 1/0 | - | No | - | ROHS3 Compliant | Lead Free | ||
![]() HCPL-0601#060 Broadcom Limited | In Stock | - | - | 22 Weeks | - | Surface Mount | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | 8 | - | - | 1 | - | -40°C~85°C | Tube | 2013 | - | e3 | Active | 1 (Unlimited) | EAR99 | Matte Tin (Sn) | - | - | TTL COMPATIBLE, UL RECOGNIZED, VDE APPROVED | - | 85mW | 4.5V~5.5V | 5V | - | 3750Vrms | Open Collector, Schottky Clamped | 50mA | SINGLE | 1 | - | - | 1.5V | 75 ns | DC | 75 ns | LOGIC IC OUTPUT OPTOCOUPLER | - | - | 1e-7 ns | 10MBd | Unidirectional | 50mA | 24ns | - | 10 ns | 24ns 10ns | 0.02A | - | - | 20mA | 0.05A | 100ns, 100ns | 10kV/μs | 1/0 | - | No | - | Non-RoHS Compliant | Contains Lead | ||
![]() HCPL-060L#060 Broadcom Limited | In Stock | - | - | 22 Weeks | - | Surface Mount | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | 8 | - | - | 1 | - | -40°C~85°C | Tube | 2013 | - | e3 | Active | 1 (Unlimited) | EAR99 | Matte Tin (Sn) | - | - | UL RECOGNIZED, VDE APPROVED | - | 85mW | 2.7V~3.6V 4.5V~5.5V | 5.5V | - | 3750Vrms | Open Collector, Schottky Clamped | 50mA | SINGLE | 1 | 85mW | 50mA | 1.5V | 90 ns | DC | 90 ns | LOGIC IC OUTPUT OPTOCOUPLER | 20mA | - | 9e-8 ns | 15MBd | Unidirectional | 50mA | 45ns | - | 20 ns | 24ns 10ns | - | 5V | - | - | 0.05A | 75ns, 75ns | 10kV/μs | 1/0 | - | No | - | Non-RoHS Compliant | Contains Lead | ||
![]() HCPL-7723-500 Broadcom Limited | In Stock | - | Datasheet | 17 Weeks | - | Surface Mount | Surface Mount | 8-SMD, Gull Wing | 8 | - | - | 1 | - | -40°C~85°C | Tape & Reel (TR) | 2013 | - | e0 | Active | 1 (Unlimited) | EAR99 | Tin/Lead (Sn/Pb) | - | - | UL RECOGNIZED | - | 150mW | 4.5V~5.5V | 5.5V | - | 3750Vrms | Push-Pull, Totem Pole | 10mA | COMPLEX | 1 | - | - | - | 22 ns | Logic | 22 ns | - | - | - | 2.2e-8 ns | 50MBd | Unidirectional | 10mA | 8ns | - | 6 ns | 8ns 6ns | - | - | - | - | - | 22ns, 22ns | 10kV/μs | 1/0 | - | No | - | Non-RoHS Compliant | Contains Lead | ||
![]() ACPL-K75T-060E Broadcom Limited | 5 |
| - | 26 Weeks | - | Surface Mount | Surface Mount | 8-SOIC (0.268, 6.81mm Width) | 8 | - | - | 2 | Automotive grade | -40°C~125°C | Tube | 2016 | - | e3 | Active | 1 (Unlimited) | - | Tin (Sn) | - | - | - | - | 40mW | 3V~5.5V | 5.5V | - | 5000Vrms | Push-Pull, Totem Pole | - | - | 2 | 40mW | - | 1.5V | 100 ns | DC | 35 ns | LOGIC IC OUTPUT OPTOCOUPLER | 15mA | - | 3.5e-8 ns | - | Unidirectional | - | 10ns | - | 10 ns | 10ns 10ns | - | 5V | - | 20mA | - | 100ns, 100ns | 25kV/μs | 2/0 | - | No | - | ROHS3 Compliant | - |