- Manufacturer
- Input Type
- Inputs - Side 1/Side 2
- Moisture Sensitivity Level (MSL)
- Mount
- Mounting Type
- Number of Pins
- Operating Temperature
- Output Type
- Package / Case
- Packaging
- Part Status
- RoHS Status
Attribute column
Categories
Optoisolators - Logic Output
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Contact Plating | Mount | Mounting Type | Package / Case | Surface Mount | Number of Pins | Supplier Device Package | Weight | Shape | Number of Elements | Operating Temperature (Max.) | Operating Temperature (Min.) | Usage Level | Operating Temperature | Packaging | Published | Series | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | ECCN Code | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Additional Feature | HTS Code | Packing Method | Max Power Dissipation | Voltage - Supply | Number of Functions | Supply Voltage | Reach Compliance Code | Voltage - Isolation | Output Voltage | Output Type | Max Output Current | Polarity | Supply Voltage-Min (Vsup) | Configuration | Number of Channels | Power Dissipation | Output Current | Voltage - Forward (Vf) (Typ) | Propagation Delay | Input Type | Turn On Delay Time | Optoelectronic Device Type | Forward Current | Max Output Voltage | Response Time | Data Rate | Direction | Output Current per Channel | Rise Time | Forward Voltage | Fall Time (Typ) | Rise / Fall Time (Typ) | Forward Current-Max | Reverse Breakdown Voltage | Current - DC Forward (If) (Max) | Input Current | On-State Current-Max | Propagation Delay tpLH / tpHL (Max) | Common Mode Transient Immunity (Min) | Inputs - Side 1/Side 2 | Current Transfer Ratio | Hysteresis Ratio-Nom | Height | Length | Width | Radiation Hardening | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
Tiny WHSL | 1271 |
| Datasheet | 12 Weeks | - | Through Hole | Through Hole | 8-DIP (0.300, 7.62mm) | - | - | - | - | - | - | - | - | Industrial grade | -40°C~85°C | Tape & Reel (TR) | 2017 | - | - | - | Active | Not Applicable | - | - | - | - | - | - | - | 85mW | 4.5V~5.5V | - | - | - | 5000Vrms | - | Open Collector | - | - | - | - | 1 | - | - | 1.55V | 100 ns | DC | - | - | - | - | - | 10MBd | Unidirectional | - | - | - | 3 ms | 12ns 3ns | - | - | 20mA | - | - | 75ns, 75ns | 10kVμs | 1/0 | - | - | - | - | - | - | RoHS Compliant | - | ||
![]() ACFL-6212U-000E Broadcom Limited | 1382 |
| Datasheet | 17 Weeks | - | - | Surface Mount | 12-BSOP (0.295, 7.50mm Width) | - | - | - | - | - | - | - | - | - | -40°C~125°C | Tube | 2012 | R²Coupler™ | e3 | - | Active | 1 (Unlimited) | - | Tin (Sn) | - | - | - | 8541.40.80.00 | - | - | 3V~5.5V | - | - | - | 5000Vrms | - | Push-Pull, Totem Pole | - | - | - | - | 2 | - | - | 1.5V | - | DC | - | LOGIC IC OUTPUT OPTOCOUPLER | - | - | - | - | - | - | - | - | - | 10ns 10ns | - | - | 20mA | - | - | 100ns, 100ns | 25kV/μs | 1/0 | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() HCPL-5231#200 Broadcom Limited | In Stock | - | - | 17 Weeks | - | Surface Mount, Through Hole | Through Hole | 8-CDIP (0.300, 7.62mm) | - | 8 | - | - | - | 2 | - | - | Military grade | -55°C~125°C | Bulk | - | - | e4 | - | Active | 3 (168 Hours) | EAR99 | Gold (Au) | - | - | CMOS COMPATIBLE, HIGH RELIABILITY | - | - | 200mW | 4.5V~20V | - | 20V | - | 1500VDC | - | Push-Pull, Totem Pole | 15mA | - | - | COMPLEX | 2 | 200mW | 15mA | 1.3V | 350 ns | DC | 350 ns | LOGIC IC OUTPUT OPTOCOUPLER | 8mA | - | 3e-7 ns | 5MBd | Unidirectional | 15mA | 45ns | - | 10 ns | 45ns 10ns | - | 3V | - | - | 0.015A | 350ns, 350ns | 1kV/μs | 2/0 | - | - | - | - | - | Yes | Non-RoHS Compliant | - | ||
![]() HCPL-2411#060 Broadcom Limited | In Stock | - | - | 17 Weeks | - | Through Hole | Through Hole | 8-DIP (0.300, 7.62mm) | - | 8 | 8-DIP | - | - | - | - | - | - | 0°C~70°C | Tube | 2013 | - | - | - | Active | 1 (Unlimited) | - | - | 70°C | 0°C | - | - | - | 40mW | 4.75V~5.25V | - | - | - | 2500Vrms | - | Tri-State | 25mA | - | - | - | 1 | - | - | 1.3V | 55 ns | DC | 60 ns | - | - | - | - | 40MBd | Unidirectional | 25mA | 20ns | 1.3V | 10 ns | 20ns 10ns | - | - | 10mA | - | - | 55ns, 55ns | 1kV/μs | 1/0 | - | - | - | - | - | No | Non-RoHS Compliant | Contains Lead | ||
![]() HCPL-7721#360 Broadcom Limited | In Stock | - | - | 17 Weeks | - | Surface Mount | Surface Mount | 8-SMD, Gull Wing | - | 8 | - | - | - | 1 | - | - | - | -40°C~85°C | Tube | 2013 | - | e3 | - | Active | 1 (Unlimited) | EAR99 | Matte Tin (Sn) | - | - | UL RECOGNIZED, VDE APPROVED | - | - | 150mW | 4.5V~5.5V | - | 5.5V | - | 3750Vrms | - | Push-Pull, Totem Pole | 10mA | - | - | COMPLEX | 1 | - | - | - | 40 ns | Logic | 40 ns | - | - | - | 4e-8 ns | 25MBd | Unidirectional | 10mA | 9ns | - | 8 ns | 9ns 8ns | - | - | - | - | - | 40ns, 40ns | 10kV/μs | 1/0 | - | - | - | - | - | No | Non-RoHS Compliant | Contains Lead | ||
![]() HCPL-2411#300 Broadcom Limited | In Stock | - | - | 17 Weeks | - | Surface Mount | Surface Mount | 8-SMD, Gull Wing | - | 8 | 8-DIP Gull Wing | - | - | - | - | - | - | 0°C~70°C | Tube | 2013 | - | - | - | Active | 1 (Unlimited) | - | - | 70°C | 0°C | - | - | - | 40mW | 4.75V~5.25V | - | - | - | 2500Vrms | - | Tri-State | 25mA | - | - | - | 1 | - | - | 1.3V | 55 ns | DC | 60 ns | - | - | - | - | 40MBd | Unidirectional | 25mA | 20ns | 1.3V | 10 ns | 20ns 10ns | - | - | 10mA | - | - | 55ns, 55ns | 1kV/μs | 1/0 | - | - | - | - | - | No | Non-RoHS Compliant | Contains Lead | ||
![]() HCPL-263N#520 Broadcom Limited | In Stock | - | - | 22 Weeks | - | Surface Mount | Surface Mount | 8-SMD, Gull Wing | - | 8 | - | - | - | 2 | - | - | - | -40°C~85°C | Tape & Reel (TR) | 2013 | - | e0 | - | Active | 1 (Unlimited) | EAR99 | Tin/Lead (Sn/Pb) | - | - | OPEN COLLECTOR, UL RECOGNIZED | - | - | 60mW | 4.5V~5.5V | - | 5.5V | - | 5000Vrms | - | Open Collector, Schottky Clamped | 50mA | - | - | - | 2 | - | - | 1.3V | 100 ns | DC | 100 ns | LOGIC IC OUTPUT OPTOCOUPLER | - | - | 1e-7 ns | 10MBd | Unidirectional | 50mA | 42ns | - | 12 ns | 42ns 12ns | 0.01A | - | 10mA | - | 0.05A | 100ns, 100ns | 15kV/μs | 2/0 | - | - | - | - | - | No | Non-RoHS Compliant | Contains Lead | ||
![]() H11L1S ON Semiconductor | 3000 | - | Datasheet | - | - | - | Surface Mount | 6-SMD, Gull Wing | YES | - | - | - | - | 1 | 85°C | -40°C | - | - | Tube | 1997 | - | e3 | yes | Obsolete | 1 (Unlimited) | EAR99 | Tin (Sn) | - | - | UL RECOGNIZED | - | - | - | - | - | 16V | - | 5300Vrms | - | Open Collector | - | - | 3V | SINGLE | 1 | - | - | - | - | DC | - | LOGIC IC OUTPUT OPTOCOUPLER | - | - | - | 1MHz | - | - | - | - | - | - | 0.06A | - | 1.6mA | - | 0.05A | - | - | 1/0 | - | 0.75 | - | - | - | - | Non-RoHS Compliant | - | ||
![]() PS9817A-2-AX CEL | In Stock | - | Datasheet | - | - | Surface Mount | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | - | 8 | 8-SSOP | - | - | 2 | - | - | - | -40°C~85°C | Bulk | - | NEPOC | - | - | Discontinued | 1 (Unlimited) | - | - | 85°C | -40°C | - | - | - | 40mW | 4.5V~5.5V | - | - | - | 2500Vrms | - | Open Collector | 25mA | - | - | - | 2 | 40mW | 25mA | 1.65V | 75 ns | DC | 75 ns | - | 12.5mA | 7V | - | 10Mbps | Unidirectional | 25mA | 20ns | 1.65V | 5 ns | 20ns 5ns | - | - | 15mA | - | - | 75ns, 75ns | 15kV/μs | 2/0 | - | - | - | - | - | No | ROHS3 Compliant | Lead Free | ||
![]() HCPL0600V ON Semiconductor | 3238 |
| Datasheet | - | - | Surface Mount | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | - | 8 | - | 251.998911mg | - | - | - | - | - | -40°C~85°C | Tube | - | - | - | yes | Obsolete | 1 (Unlimited) | - | - | - | - | - | - | - | 85mW | 4.5V~5.5V | - | - | - | 3750Vrms | - | Open Collector | 50mA | - | - | - | 1 | 85mW | 50mA | 1.75V Max | 75 ns | DC | 75 ns | LOGIC IC OUTPUT OPTOCOUPLER | 50mA | - | - | 10Mbps | Unidirectional | 50mA | 50ns | - | 12 ns | 50ns 12ns | - | 5V | - | - | - | 75ns, 75ns | 5kV/μs | 1/0 | - | - | - | - | - | No | RoHS Compliant | Lead Free | ||
Tiny WHSL | 192 | - | Datasheet | 18 Weeks | - | Surface Mount | - | - | - | 5 | - | - | - | 1 | - | - | - | - | Tape & Reel (TR) | 2009 | - | - | - | Last Time Buy | 1 (Unlimited) | - | - | 100°C | -40°C | - | - | - | - | - | - | 20V | - | - | - | - | - | - | 3V | SINGLE | - | - | - | - | 250 ns | - | 250 ns | LOGIC IC OUTPUT OPTOCOUPLER | 20mA | - | 2.5e-7 ns | - | Unidirectional | - | 75ns | 1.75V | 30 ns | - | - | - | - | - | - | - | - | - | - | - | - | - | - | No | RoHS Compliant | - | ||
Tiny WHSL | 2617 |
| Datasheet | 12 Weeks | - | - | Surface Mount | 6-SOIC (0.295, 7.50mm Width) | - | - | - | - | - | - | - | - | - | -40°C~125°C | Tape & Reel (TR) | 2015 | - | - | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | 2.7V~5.5V | - | - | - | 5000Vrms | - | Push-Pull, Totem Pole | - | - | - | - | 1 | - | - | 1.5V | - | AC, DC | - | LOGIC IC OUTPUT OPTOCOUPLER | - | - | - | 15MBd | - | - | - | - | - | 3ns 3ns | - | - | - | - | - | 80ns, 80ns | 20kV/μs | 1/0 | - | - | - | - | - | - | RoHS Compliant | - | ||
Tiny WHSL | 790 |
| Datasheet | 16 Weeks | - | Surface Mount | Surface Mount | 8-SMD, Gull Wing | - | 8 | - | - | - | - | - | - | - | -40°C~125°C | Cut Tape (CT) | 2014 | - | - | - | Discontinued | 1 (Unlimited) | - | - | - | - | - | - | - | 85mW | 2.7V~5.5V | - | - | - | 5000Vrms | - | Open Collector | - | - | - | - | 1 | - | 50mA | 1.55V | 75 ns | DC | 75 ns | - | - | 6V | - | 15MBd | Unidirectional | 50mA | - | - | 3 ns | 3ns 12ns | - | - | 20mA | 15mA | - | 75ns, 75ns | 20kV/μs | 1/0 | - | - | - | - | - | No | RoHS Compliant | - | ||
![]() 5962-8876901PC Broadcom Limited | 2525 | - | - | 17 Weeks | Gold | Surface Mount, Through Hole | Through Hole | 8-DIP (0.300, 7.62mm) | - | 8 | - | - | - | 2 | - | - | Military grade | -55°C~125°C | Tube | - | - | e4 | - | Active | 1 (Unlimited) | EAR99 | - | - | - | CMOS COMPATIBLE, HIGH RELIABILITY | - | - | 200mW | 4.5V~20V | - | 20V | - | 1500VDC | 20V | Push-Pull, Totem Pole | 15mA | Non-Inverting | - | COMPLEX | 2 | 200mW | 15mA | 1.3V | 350 ns | DC | 350 ns | LOGIC IC OUTPUT OPTOCOUPLER | 8mA | - | 3e-7 ns | 5MBd | Unidirectional | 15mA | 45ns | - | 10 ns | 45ns 10ns | - | 3V | - | 8mA | 0.015A | 350ns, 350ns | 1kV/μs | 2/0 | - | - | -510μm | 9.91mm | 7.57mm | No | ROHS3 Compliant | - | ||
![]() 6N134#300 Broadcom Limited | 5 |
| Datasheet | 12 Weeks | - | Surface Mount | Surface Mount | 16-SMD, Gull Wing | - | 16 | - | - | - | 2 | - | - | Commercial grade | -55°C~125°C | Tube | 2015 | - | - | - | Active | 1 (Unlimited) | EAR99 | - | - | - | HIGH RELIABILITY, OPEN COLLECTOR, TTL COMPATIBLE | 8541.40.80.00 | - | 200mW | 4.5V~5.5V | - | 5V | - | 1500VDC | - | Open Collector, Schottky Clamped | 25mA | - | - | - | 2 | 200mW | 25mA | 1.55V | 140 ns | DC | 140 ns | LOGIC IC OUTPUT OPTOCOUPLER | 20mA | - | 3.5e-8 ns | 10MBd | Unidirectional | 25mA | 35ns | - | 40 ns | 35ns 35ns | - | 5V | - | - | - | 100ns, 100ns | 1kV/μs | 2/0 | 100 % | 0.0125 | - | - | - | Yes | Non-RoHS Compliant | Exempt | ||
![]() 6N134#100 Broadcom Limited | 5 |
| Datasheet | 12 Weeks | - | Surface Mount | Surface Mount | 16-SMD, Butt Joint | - | - | - | - | - | 2 | - | - | Military grade | -55°C~125°C | Tube | 2015 | - | e4 | - | Active | 1 (Unlimited) | EAR99 | Gold (Au) | - | - | HIGH RELIABILITY, OPEN COLLECTOR, TTL COMPATIBLE | 8541.40.80.00 | - | 200mW | 4.5V~5.5V | - | 5V | - | 1500VDC | - | Open Collector, Schottky Clamped | 25mA | - | - | - | 2 | - | - | 1.55V | 100 ns | DC | 140 ns | LOGIC IC OUTPUT OPTOCOUPLER | 20mA | - | 3.5e-8 ns | 10MBd | Unidirectional | 25mA | 90ns | - | 40 ns | 35ns 35ns | - | - | - | - | - | 100ns, 100ns | 1kV/μs | 2/0 | 100 % | 0.0125 | - | - | - | Yes | ROHS3 Compliant | Exempt | ||
![]() 6N134/883B#300 Broadcom Limited | 2856 |
| Datasheet | 17 Weeks | - | Surface Mount | Surface Mount | 16-SMD, Gull Wing | - | 16 | - | - | - | 2 | - | - | Military grade | -55°C~125°C | Tube | 2012 | - | - | - | Active | 1 (Unlimited) | EAR99 | - | - | - | HIGH RELIABILITY, OPEN COLLECTOR, TTL COMPATIBLE | 8541.40.80.00 | - | 200mW | 4.5V~5.5V | - | 5V | - | 1500VDC | - | Open Collector, Schottky Clamped | 25mA | - | - | - | 2 | - | - | 1.55V | 100 ns | DC | 140 ns | LOGIC IC OUTPUT OPTOCOUPLER | 20mA | - | 3.5e-8 ns | 10MBd | Unidirectional | 25mA | 90ns | - | 40 ns | 35ns 35ns | - | - | - | - | - | 100ns, 100ns | 1kV/μs | 2/0 | 100 % | 0.0125 | - | - | - | - | Non-RoHS Compliant | - | ||
Tiny WHSL | 55 | - | Datasheet | 12 Weeks | - | - | Surface Mount | 8-SMD, Gull Wing | - | - | - | - | - | - | - | - | - | -40°C~125°C | Tube | 2008 | - | - | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | 260mW | 10V~30V | - | - | - | 3750Vrms | - | Push-Pull, Totem Pole | - | - | - | - | 1 | - | - | 1.57V | 500 ns | DC | - | - | - | - | - | - | Unidirectional | - | - | - | 50 ns | 50ns 50ns | - | - | 20mA | - | - | 500ns, 500ns | 40kV/μs | 1/0 | - | - | - | - | - | - | RoHS Compliant | - | ||
![]() APS1551SX Panasonic Electric Works | 10 |
| - | 12 Weeks | - | - | Surface Mount | 6-SOIC (0.173, 4.40mm Width), 5 Leads | - | - | - | - | - | - | - | - | - | -40°C~105°C | Tape & Reel (TR) | - | - | - | yes | Active | 2A (4 Weeks) | - | - | - | - | - | - | - | - | 4.5V~5.5V | - | - | unknown | 3750Vrms | - | Push-Pull, Totem Pole | - | - | - | - | 1 | - | - | 1.6V | - | DC | - | LOGIC IC OUTPUT OPTOCOUPLER | - | - | - | 50Mbps | - | - | - | - | - | 4ns 5ns | - | - | 25mA | - | - | 30ns, 30ns | 15kV/μs | 1/0 | - | - | - | - | - | - | RoHS Compliant | - | ||
![]() 6N137S(TB)-V Everlight Electronics Co Ltd | In Stock | - | Datasheet | 20 Weeks | - | Surface Mount | Surface Mount | 8-SMD, Gull Wing | - | - | - | - | RECTANGULAR | 1 | - | - | - | -40°C~85°C | Tape & Reel (TR) | - | - | - | yes | Active | 1 (Unlimited) | - | - | - | - | CMOS COMPATIBLE, UL APPROVED, VDE APPROVED | - | TR | 100mW | 7V | 1 | - | - | 5000Vrms | - | Open Collector | - | - | - | SINGLE | 1 | - | - | 1.4V | 75 ns | DC | 75 ns | LOGIC IC OUTPUT OPTOCOUPLER | 50mA | - | 4e-8 ns | 10Mbps | Unidirectional | 50mA | 75ns | - | 75 ns | 40ns 10ns | - | - | - | - | 0.05A | 75ns, 75ns | 5kV/μs | 1/0 | - | - | - | - | - | - | ROHS3 Compliant | - |