- Manufacturer
- Input Type
- Inputs - Side 1/Side 2
- Moisture Sensitivity Level (MSL)
- Mount
- Mounting Type
- Number of Pins
- Operating Temperature
- Output Type
- Package / Case
- Packaging
- Part Status
- RoHS Status
Attribute column
Categories
Optoisolators - Logic Output
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Contact Plating | Mount | Mounting Type | Package / Case | Surface Mount | Number of Pins | Supplier Device Package | Weight | Number of Elements | Power Dissipation (Max) | Usage Level | Operating Temperature | Packaging | Published | Series | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | ECCN Code | Terminal Finish | Additional Feature | HTS Code | Max Power Dissipation | Voltage - Supply | Supply Voltage | Voltage - Isolation | Output Voltage | Output Type | Max Output Current | Configuration | Number of Channels | Power Dissipation | Output Current | Voltage - Forward (Vf) (Typ) | Propagation Delay | Input Type | Turn On Delay Time | Optoelectronic Device Type | Forward Current | Max Output Voltage | Response Time | Data Rate | Direction | Output Current per Channel | Rise Time | Fall Time (Typ) | Rise / Fall Time (Typ) | Forward Current-Max | Reverse Breakdown Voltage | Max Input Current | Current - DC Forward (If) (Max) | On-State Current-Max | Propagation Delay tpLH / tpHL (Max) | Common Mode Transient Immunity (Min) | Inputs - Side 1/Side 2 | Current Transfer Ratio | Hysteresis Ratio-Nom | Radiation Hardening | REACH SVHC | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() HCPL-2631#300 Broadcom Limited | 5 |
| - | 22 Weeks | - | Surface Mount | Surface Mount | 8-SMD, Gull Wing | - | 8 | - | - | 2 | - | - | -40°C~85°C | Tube | 2013 | - | e3 | - | Active | 1 (Unlimited) | EAR99 | Matte Tin (Sn) | TTL COMPATIBLE, UL RECOGNIZED | - | 60mW | 4.5V~5.5V | 5V | 3750Vrms | 7V | Open Collector, Schottky Clamped | 50mA | - | 2 | 60mW | 50mA | 1.5V | 75 ns | DC | 75 ns | LOGIC IC OUTPUT OPTOCOUPLER | 15mA | - | 1e-7 ns | 10MBd | Unidirectional | 50mA | 24ns | 10 ns | 24ns 10ns | - | 5V | - | - | 0.05A | 100ns, 100ns | 10kV/μs | 2/0 | - | - | No | - | Non-RoHS Compliant | Contains Lead | ||
![]() PS9513L1-AX CEL | In Stock | - | - | - | - | Through Hole | Through Hole | 8-DIP (0.400, 10.16mm) | - | - | - | - | - | - | - | -40°C~100°C | Tube | - | - | - | - | Discontinued | 1 (Unlimited) | - | - | - | - | 100mW | 4.5V~20V | - | 5000Vrms | - | Open Collector | - | - | 1 | - | - | 1.65V | 500 ns | DC | - | - | - | - | - | 1Mbps | Unidirectional | 15mA | - | - | - | - | - | - | 25mA | - | 750ns, 500ns | 15kV/μs | 1/0 | - | - | No | - | ROHS3 Compliant | - | ||
![]() 5962-8957002KPA Broadcom Limited | 913 |
| - | 56 Weeks | - | - | Through Hole | 8-DIP (0.300, 7.62mm) | NO | - | - | - | 1 | 0.2W | Military grade | -55°C~125°C | Tube | - | - | - | - | Active | 1 (Unlimited) | EAR99 | - | CMOS COMPATIBLE, HIGH RELIABILITY | - | - | 4.75V~5.25V | 5.25V | 1500VDC | - | Tri-State | - | SINGLE | 1 | - | - | 1.35V | - | DC | - | LOGIC IC OUTPUT OPTOCOUPLER | - | - | - | 40Mbps | - | - | - | - | 15ns 10ns | - | - | - | 10mA | 0.025A | 60ns, 60ns | 500V/μs | 1/0 | - | - | - | - | Non-RoHS Compliant | - | ||
![]() FOD0708R1 ON Semiconductor | In Stock | - | Datasheet | - | - | - | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | - | - | 8-SOIC | - | - | - | - | -40°C~100°C | Tape & Reel (TR) | 2006 | - | - | - | Obsolete | 1 (Unlimited) | - | - | - | - | - | 4.5V~5.5V | - | 2500Vrms | - | Push-Pull, Totem Pole | - | - | 1 | - | - | 1.45V | - | DC | - | - | - | - | - | 15MBd | - | - | - | - | 12ns 8ns | - | - | - | 20mA | - | 60ns, 60ns | 25kV/μs | 1/0 | - | - | - | - | - | - | ||
![]() ACPL-072L-560 Broadcom Limited | In Stock | - | - | 22 Weeks | - | Surface Mount | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | - | 8 | - | - | 1 | - | - | -40°C~105°C | Tape & Reel (TR) | 2013 | - | e0 | - | Active | 1 (Unlimited) | EAR99 | Tin/Lead (Sn/Pb) | CMOS COMPATIBLE, UL RECOGNIZED, VDE APPROVED | - | 150mW | 3V~3.6V 4.5V~5.5V | 5.5V | 3750Vrms | - | Push-Pull, Totem Pole | 5mA | COMPLEX | 1 | 150mW | 10mA | - | 40 ns | Logic | 40 ns | - | - | - | 4e-8 ns | 25MBd | Unidirectional | 10mA | 9ns | 8 ns | 9ns 8ns | - | - | - | - | - | 40ns, 40ns | 10kV/μs | 1/0 | - | - | No | - | Non-RoHS Compliant | Contains Lead | ||
![]() APS1241S Panasonic Electric Works | 135 |
| - | 8 Weeks | - | - | Surface Mount | 6-SOIC (0.173, 4.40mm Width), 5 Leads | - | - | - | - | - | - | - | -40°C~105°C | Tube | - | - | - | - | Active | 2A (4 Weeks) | - | - | - | - | - | 2.7V~5.5V | - | 3750Vrms | - | Push-Pull, Totem Pole | - | - | 1 | - | - | 1.6V | - | DC | - | LOGIC IC OUTPUT OPTOCOUPLER | - | - | - | 20Mbps | - | - | - | - | 2ns 2ns | - | - | - | 25mA | - | 55ns, 55ns | 20kV/μs | 1/0 | - | - | - | - | RoHS Compliant | - | ||
![]() HCPL-193K Broadcom Limited | 591 |
| Datasheet | 56 Weeks | - | Through Hole | Through Hole | 16-DIP (0.300, 7.62mm) | - | 16 | - | - | 2 | - | Military grade | -55°C~125°C | Tube | - | - | e4 | - | Active | 1 (Unlimited) | EAR99 | Nickel/Gold (Ni/Au) | OPEN COLLECTOR, HIGH RELIABILITY | 8541.40.80.00 | 564mW | 4.5V~5.5V | 5.5V | 1500VDC | - | Open Collector, Schottky Clamped | 25mA | COMPLEX | 2 | - | - | - | 100 ns | DC | 140 ns | LOGIC IC OUTPUT OPTOCOUPLER | - | - | - | 10Mbps | Unidirectional | 25mA | 30ns | 24 ns | 30ns 24ns | 0.06A | - | - | 60mA | - | 100ns, 100ns | 1kV/μs | 2/0 | - | - | Yes | - | ROHS3 Compliant | - | ||
![]() HCPL-193K#200 Broadcom Limited | 917 |
| Datasheet | 56 Weeks | - | Through Hole | Through Hole | 16-DIP (0.300, 7.62mm) | - | 16 | - | - | 2 | - | Military grade | -55°C~125°C | Tube | - | - | - | - | Active | 1 (Unlimited) | EAR99 | - | OPEN COLLECTOR, HIGH RELIABILITY | 8541.40.80.00 | 564mW | 4.5V~5.5V | 5.5V | 1500VDC | - | Open Collector, Schottky Clamped | 25mA | COMPLEX | 2 | - | - | - | 100 ns | DC | 140 ns | LOGIC IC OUTPUT OPTOCOUPLER | - | - | - | 10Mbps | Unidirectional | 25mA | 30ns | 24 ns | 30ns 24ns | 0.06A | - | - | 60mA | - | 100ns, 100ns | 1kV/μs | 2/0 | - | - | Yes | - | Non-RoHS Compliant | - | ||
![]() 6N134#200 Broadcom Limited | 42 |
| Datasheet | 12 Weeks | - | Surface Mount, Through Hole | Through Hole | 16-DIP (0.300, 7.62mm) | - | 16 | - | - | 2 | - | Military grade | -55°C~125°C | Tube | 2014 | - | - | - | Active | 1 (Unlimited) | EAR99 | - | HIGH RELIABILITY, OPEN COLLECTOR, TTL COMPATIBLE | 8541.40.80.00 | 200mW | 4.5V~5.5V | 5V | 1500VDC | - | Open Collector, Schottky Clamped | 25mA | - | 2 | 200mW | 25mA | 1.55V | 140 ns | DC | 140 ns | LOGIC IC OUTPUT OPTOCOUPLER | 20mA | - | 3.5e-8 ns | 10MBd | Unidirectional | 25mA | 90ns | 40 ns | 35ns 35ns | - | 5V | - | - | - | 100ns, 100ns | 1kV/μs | 2/0 | 100 % | 0.0125 | Yes | - | Non-RoHS Compliant | Exempt | ||
![]() 5962-9085501HYC Broadcom Limited | 5 |
| Datasheet | 17 Weeks | Gold | Surface Mount, Through Hole | Surface Mount | 8-SMD Butt Joint | - | 8 | - | - | 1 | - | Military grade | -55°C~125°C | Tube | 2015 | - | e4 | - | Active | 1 (Unlimited) | EAR99 | - | OPEN COLLECTOR, TTL COMPATIBLE, HIGH RELIABILITY | - | 200mW | 4.5V~5.5V | 5.5V | 1500VDC | - | Open Collector, Schottky Clamped | 25mA | SIN | 1 | 200mW | 25mA | 1.5V | 100 ns | DC | 140 ns | LOGIC IC OUTPUT OPTOCOUPLER | 20mA | - | 3.5e-8 ns | 10MBd | - | 25mA | 90ns | 40 ns | 35ns 35ns | - | 5V | - | - | 0.025A | 100ns, 100ns | 1kV/μs | 1/0 | - | 0.0125 | - | - | ROHS3 Compliant | - | ||
![]() HCPL-563K#200 Broadcom Limited | 2705 |
| - | 56 Weeks | - | Surface Mount, Through Hole | Through Hole | 8-DIP (0.300, 7.62mm) | - | 8 | - | - | 2 | - | Military grade | -55°C~125°C | Bulk | 2013 | - | - | - | Active | 3 (168 Hours) | EAR99 | - | OPEN COLLECTOR, TTL COMPATIBLE, HIGH RELIABILITY | - | 200mW | 4.5V~5.5V | 5.5V | 1500VDC | - | Open Collector, Schottky Clamped | 25mA | - | 2 | 200mW | 25mA | 1.5V | 100 ns | DC | 140 ns | LOGIC IC OUTPUT OPTOCOUPLER | 20mA | - | 1.4e-7 ns | 10MBd | Unidirectional | 25mA | 90ns | 40 ns | 35ns 35ns | - | 5V | - | - | - | 100ns, 100ns | 1kV/μs | 2/0 | - | 0.0125 | Yes | - | Non-RoHS Compliant | - | ||
![]() ACPL-560KL-100 Broadcom Limited | 2647 |
| - | 56 Weeks | Gold | Surface Mount | Surface Mount | 8-SMD Butt Joint | - | 8 | - | - | 1 | - | Military grade | -55°C~125°C | Tube | - | - | e4 | - | Active | 1 (Unlimited) | EAR99 | - | - | - | 200mW | 3V~3.6V | 3.3V | 1500VDC | - | Open Collector, Schottky Clamped | - | - | 1 | 200mW | 25mA | 1.55V | 100 ns | DC | 140 ns | LOGIC IC OUTPUT OPTOCOUPLER | 20mA | - | 1.4e-7 ns | 10MBd | Unidirectional | 25mA | 90ns | 40 ns | 20ns 8ns | - | 5V | - | - | - | 100ns, 100ns | 1kV/μs | 1/0 | 100 % | - | - | - | ROHS3 Compliant | - | ||
![]() HCPL-5601#100 Broadcom Limited | 5 |
| - | 17 Weeks | - | Surface Mount | Surface Mount | 8-SMD Butt Joint | - | - | - | - | 1 | - | Military grade | -55°C~125°C | Bulk | 2015 | - | e4 | - | Active | 3 (168 Hours) | EAR99 | Gold (Au) | HIGH RELIABILITY, OPEN COLLECTOR, TTL COMPATIBLE | - | 200mW | 4.5V~5.5V | 5.5V | 1500VDC | - | Open Collector, Schottky Clamped | 25mA | SINGLE | 1 | - | - | 1.5V | 100 ns | DC | 140 ns | LOGIC IC OUTPUT OPTOCOUPLER | - | - | 3.5e-8 ns | 10MBd | Unidirectional | 25mA | 90ns | 40 ns | 35ns 35ns | 0.02A | - | - | 20mA | 0.025A | 100ns, 100ns | 1kV/μs | 1/0 | - | 0.0125 | Yes | - | ROHS3 Compliant | - | ||
![]() 6N137WV ON Semiconductor | In Stock | - | Datasheet | - | - | Through Hole | Through Hole | 8-DIP (0.400, 10.16mm) | - | 8 | - | 792mg | - | - | - | -40°C~85°C | Tube | - | - | - | yes | Obsolete | 1 (Unlimited) | - | - | - | - | 100mW | 4.5V~5.5V | - | 2500Vrms | - | Open Collector | 50mA | - | 1 | 100mW | 50mA | 1.4V | 75 ns | DC | 75 ns | LOGIC IC OUTPUT OPTOCOUPLER | 50mA | 7V | - | 10Mbps | Unidirectional | 50mA | 50ns | 12 ns | 50ns 12ns | - | 5V | - | - | - | 75ns, 75ns | 10kV/μs (Typ) | 1/0 | - | - | No | - | RoHS Compliant | Lead Free | ||
![]() HCPL-2611#560 Broadcom Limited | In Stock | - | - | 22 Weeks | - | Surface Mount | Surface Mount | 8-SMD, Gull Wing | - | 8 | - | - | 1 | - | - | -40°C~85°C | Tape & Reel (TR) | 2013 | - | e0 | no | Active | 1 (Unlimited) | - | Tin/Lead (Sn/Pb) | UL RECOGNIZED, OPEN COLLECTOR | - | 85mW | 4.5V~5.5V | 5V | 3750Vrms | - | Open Collector, Schottky Clamped | 50mA | SINGLE | 1 | 85mW | 50mA | 1.5V | 75 ns | DC | 75 ns | LOGIC IC OUTPUT OPTOCOUPLER | 20mA | - | 1e-7 ns | 10MBd | Unidirectional | 50mA | 24ns | 10 ns | 24ns 10ns | - | 5V | - | - | 0.05A | 100ns, 100ns | 15kV/μs | 1/0 | - | - | No | - | Non-RoHS Compliant | Contains Lead | ||
Tiny WHSL | In Stock | - | Datasheet | - | - | Surface Mount | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | - | 8 | - | - | 2 | - | - | -40°C~85°C | Tape & Reel (TR) | - | NEPOC | e6 | - | Obsolete | 1 (Unlimited) | - | Tin/Bismuth (Sn/Bi) | UL RECOGNIZED | - | - | 2.7V~3.6V | - | 2500Vrms | - | Open Collector | - | - | 2 | 40mW | 25mA | 1.65V | 45 ns | DC | - | LOGIC IC OUTPUT OPTOCOUPLER | 15mA | - | - | 15Mbps | - | 25mA | - | - | 20ns 5ns | - | - | - | - | - | 75ns, 75ns | 15kV/μs | 2/0 | - | - | - | - | RoHS Compliant | Lead Free | ||
![]() TLP2405(F) Toshiba Semiconductor and Storage | In Stock | - | Datasheet | 8 Weeks | - | Surface Mount | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | - | 8 | - | - | 1 | - | - | -40°C~100°C | Tube | 2010 | - | - | - | Active | 1 (Unlimited) | - | - | OPEN COLLECTOR, UL RECOGNIZED, VDE APPROVED | - | 40mW | 4.5V~20V | - | 3750Vrms | - | Push-Pull, Totem Pole | - | SINGLE | 1 | 40mW | 25mA | 1.57V | 250 ns | DC | 250 ns | LOGIC IC OUTPUT OPTOCOUPLER | 25mA | - | - | 5Mbps | Unidirectional | 25mA | 75ns | 30 ns | 30ns 30ns | - | 5V | 25mA | - | - | 250ns, 250ns | 15kV/μs | 1/0 | - | - | No | - | RoHS Compliant | - | ||
![]() PS9513L3-E3-AX Renesas Electronics America | 2047 |
| Datasheet | 16 Weeks | - | Surface Mount | Surface Mount | 8-SMD, Gull Wing | - | 8 | - | - | 1 | - | - | -40°C~100°C | Tape & Reel (TR) | - | - | e4 | yes | Active | 1 (Unlimited) | - | Nickel/Palladium/Gold (Ni/Pd/Au) | UL RECOGNIZED | - | - | 4.5V~20V | - | 5000Vrms | - | Open Collector | - | SINGLE | 1 | 100mW | 15mA | 1.65V | 750 ns | DC | - | LOGIC IC OUTPUT OPTOCOUPLER | 25mA | - | - | 1Mbps | - | - | - | - | - | - | 5V | - | - | - | 750ns, 500ns | 15kV/μs | 1/0 | 110 % | - | - | - | ROHS3 Compliant | - | ||
![]() PS9303L-E3-AX Renesas Electronics America | 36000 |
| Datasheet | 16 Weeks | - | Surface Mount | Surface Mount | 6-SOIC (0.268, 6.80mm Width) | - | 6 | - | - | 1 | - | - | -40°C~100°C | Tape & Reel (TR) | - | NEPOC | e4 | yes | Active | 1 (Unlimited) | - | Nickel/Palladium/Gold (Ni/Pd/Au) | UL RECOGNIZED | - | 210mW | 4.5V~20V | - | 5000Vrms | - | Push-Pull, Totem Pole | - | SINGLE | 1 | 210mW | 25mA | 1.6V | 550 ns | DC | 550 ns | LOGIC IC OUTPUT OPTOCOUPLER | 20mA | - | - | 1Mbps | Unidirectional | - | - | 90 ns | 120ns 90ns | - | 5V | - | - | 0.025A | 500ns, 550ns | 15kV/μs | 1/0 | - | - | No | - | ROHS3 Compliant | - | ||
![]() TLP2955(F) Toshiba Semiconductor and Storage | In Stock | - | Datasheet | 52 Weeks | - | - | Through Hole | 8-DIP (0.300, 7.62mm) | NO | 8 | - | - | 1 | - | - | -40°C~125°C | Tube | 2012 | - | - | - | Active | 1 (Unlimited) | - | - | - | - | - | 3V~20V | 20V | 5000Vrms | - | Push-Pull, Totem Pole | - | - | 1 | - | - | 1.55V | - | DC | - | LOGIC IC OUTPUT OPTOCOUPLER | - | - | 2.5e-7 ns | 5 Mbps | - | - | - | - | 16ns 14ns | 0.025A | - | - | - | - | 250ns, 250ns | 20kV/μs | 1/0 | - | - | - | Unknown | RoHS Compliant | - |