- Manufacturer
- Input Type
- Inputs - Side 1/Side 2
- Moisture Sensitivity Level (MSL)
- Mount
- Mounting Type
- Number of Pins
- Operating Temperature
- Output Type
- Package / Case
- Packaging
- Part Status
- RoHS Status
Attribute column
Categories
Optoisolators - Logic Output
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Contact Plating | Mount | Mounting Type | Package / Case | Surface Mount | Number of Pins | Supplier Device Package | Weight | Number of Elements | Operating Temperature (Max.) | Operating Temperature (Min.) | Usage Level | Operating Temperature | Packaging | Published | Series | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | ECCN Code | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Additional Feature | HTS Code | Max Power Dissipation | Voltage - Supply | Supply Voltage | Reach Compliance Code | Voltage - Isolation | Output Type | Max Output Current | Supply Voltage-Min (Vsup) | Configuration | Number of Channels | Power Dissipation | Output Current | Voltage - Forward (Vf) (Typ) | Propagation Delay | Input Type | Turn On Delay Time | Optoelectronic Device Type | Forward Current | Max Output Voltage | Response Time | Data Rate | Direction | Output Current per Channel | Rise Time | Forward Voltage | Fall Time (Typ) | Rise / Fall Time (Typ) | Forward Current-Max | Reverse Breakdown Voltage | Current - DC Forward (If) (Max) | On-State Current-Max | Propagation Delay tpLH / tpHL (Max) | Common Mode Transient Immunity (Min) | Inputs - Side 1/Side 2 | Current Transfer Ratio | Hysteresis Ratio-Nom | Radiation Hardening | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() HCPL-4506#300 Broadcom Limited | 30 |
| - | 22 Weeks | - | Surface Mount | Surface Mount | 8-SMD, Gull Wing | - | 8 | - | - | 1 | - | - | Industrial grade | -40°C~100°C | Tube | 2011 | - | e0 | - | Active | 1 (Unlimited) | EAR99 | Tin/Lead (Sn/Pb) | - | - | UL RECOGNIZED, VDE APPROVED | - | 145mW | 4.5V~30V | - | - | 3750Vrms | Open Collector, Schottky Clamped | 15mA | - | SINGLE | 1 | 145mW | 15mA | 1.5V | 650 ns | DC | 650 ns | LOGIC IC OUTPUT OPTOCOUPLER | 25mA | - | - | 1 Mbps | Unidirectional | 15mA | - | - | - | - | - | 5V | - | - | 550ns, 400ns | 15kV/μs | 1/0 | 90 % | - | No | Non-RoHS Compliant | Contains Lead | ||
![]() CPC5002G IXYS Integrated Circuits Division | 40000 | - | Datasheet | 8 Weeks | - | Through Hole | Through Hole | 8-DIP (0.300, 7.62mm) | - | - | 8-DIP | - | - | - | - | - | -40°C~85°C | Tube | 2012 | - | - | - | Active | 1 (Unlimited) | - | - | 85°C | -40°C | - | - | - | 2.7V~5.5V | - | - | 3750Vrms | Open Drain | - | - | - | 2 | - | - | 1.2V | - | DC | - | - | - | - | - | 10MBd | - | 10mA | - | 1.3V | - | - 15ns | - | - | 20mA | - | 120ns, 120ns | 5kV/μs, 7kV/μs | 2/0 | - | - | - | ROHS3 Compliant | Lead Free | ||
![]() HCPL2630WV ON Semiconductor | In Stock | - | Datasheet | - | - | Through Hole | Through Hole | 8-DIP (0.400, 10.16mm) | - | 8 | - | 792mg | - | - | - | - | -40°C~85°C | Tube | - | - | - | yes | Obsolete | 1 (Unlimited) | - | - | - | - | - | - | 60mW | 4.5V~5.5V | - | - | 2500Vrms | Open Collector | 50mA | - | - | 2 | 60mW | 50mA | 1.4V | 75 ns | DC | 75 ns | - | 30mA | - | - | 10Mbps | Unidirectional | 50mA | 50ns | - | 12 ns | 50ns 12ns | - | 5V | - | - | 75ns, 75ns | 10kV/μs (Typ) | 2/0 | - | - | No | RoHS Compliant | Lead Free | ||
![]() 5962-0824201HYA Broadcom Limited | 5 |
| - | 17 Weeks | - | Surface Mount | Surface Mount | 8-SMD Butt Joint | - | 8 | - | - | 1 | - | - | Military grade | -55°C~125°C | Tube | - | - | e0 | - | Active | 1 (Unlimited) | EAR99 | Tin/Lead (Sn/Pb) | - | - | TTL COMPATIBLE | - | 200mW | 3V~3.6V | 3.6V | - | 1500VDC | Open Collector, Schottky Clamped | - | - | SINGLE | 1 | - | - | 1.55V | 100 ns | DC | 140 ns | LOGIC IC OUTPUT OPTOCOUPLER | - | - | 1.4e-7 ns | 10MBd | Unidirectional | 25mA | - | - | 8 ns | 20ns 8ns | 0.02A | - | 20mA | 0.025A | 100ns, 100ns | 1kV/μs | 1/0 | - | - | No | Non-RoHS Compliant | - | ||
![]() H11N3-M ON Semiconductor | In Stock | - | Datasheet | - | - | - | Through Hole | 6-DIP (0.300, 7.62mm) | - | - | - | - | - | - | - | - | - | Tube | - | - | - | - | Obsolete | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | 7500Vrms | Open Collector | - | - | - | 1 | - | - | 1.4V | - | DC | - | - | - | - | - | 5MHz | - | - | - | - | - | - | - | - | 10mA | - | 330ns, 330ns | - | 1/0 | - | - | - | - | - | ||
![]() PC912L0NSZ Sharp Microelectronics | In Stock | - | Datasheet | - | - | Through Hole | Through Hole | 8-DIP (0.300, 7.62mm) | - | - | - | - | 1 | - | - | - | -40°C~85°C | Tube | 2003 | OPIC™ | - | - | Obsolete | 1 (Unlimited) | - | - | - | - | UL RECOGNIZED | - | - | 4.5V~5.5V | - | unknown | 5000Vrms | Push-Pull, Totem Pole | - | - | COMPLEX | 1 | - | - | - | 20 ns | Logic | - | - | - | - | - | 25Mbps | - | 10mA | - | - | - | 9ns 8ns | - | - | - | - | 40ns, 40ns | 20kV/μs | 1/0 | - | - | - | Non-RoHS Compliant | Contains Lead | ||
![]() PS9714-F3 CEL | In Stock | - | Datasheet | - | - | Surface Mount | Surface Mount | 6-SOIC (0.173, 4.40mm Width), 5 Leads | - | - | 5-SO | - | - | - | - | - | -40°C~85°C | Tape & Reel (TR) | - | - | - | - | Obsolete | 1 (Unlimited) | - | - | - | - | - | - | - | 4.5V~5.5V | - | - | 2500Vrms | Open Collector | - | - | - | 1 | - | - | 1.65V | 40 ns | DC | - | - | - | - | - | 10Mbps | - | 25mA | - | - | - | 20ns 10ns | - | - | 30mA | - | 75ns, 75ns | 10kV/μs | 1/0 | - | - | - | Non-RoHS Compliant | - | ||
![]() H11N3SR2M ON Semiconductor | In Stock | - | Datasheet | - | - | - | Surface Mount | 6-SMD, Gull Wing | - | - | 6-SMD | - | - | - | - | - | -40°C~85°C | Tape & Reel (TR) | - | - | - | - | Obsolete | 1 (Unlimited) | - | - | - | - | - | - | - | 4V~15V | - | - | 4170Vrms | Open Collector | - | - | - | 1 | - | - | 1.4V | - | DC | - | - | - | - | - | 5MHz | - | - | - | - | - | 7.5ns 12ns | - | - | 30mA | - | 330ns, 330ns | - | 1/0 | - | - | - | - | - | ||
![]() H11N3TM ON Semiconductor | In Stock | - | Datasheet | - | - | - | Through Hole | 6-DIP (0.400, 10.16mm) | - | - | 6-DIP | - | - | - | - | - | -40°C~85°C | Tube | - | - | - | - | Obsolete | 1 (Unlimited) | - | - | - | - | - | - | - | 4V~15V | - | - | 4170Vrms | Open Collector | - | - | - | 1 | - | - | 1.4V | - | DC | - | - | - | - | - | 5MHz | - | - | - | - | - | 7.5ns 12ns | - | - | 30mA | - | 330ns, 330ns | - | 1/0 | - | - | - | - | - | ||
![]() H11N3SR2VM ON Semiconductor | In Stock | - | Datasheet | - | - | - | Surface Mount | 6-SMD, Gull Wing | - | - | 6-SMD | - | - | - | - | - | -40°C~85°C | Tape & Reel (TR) | - | - | - | - | Obsolete | 1 (Unlimited) | - | - | - | - | - | - | - | 4V~15V | - | - | 4170Vrms | Open Collector | - | - | - | 1 | - | - | 1.4V | - | DC | - | - | - | - | - | 5MHz | - | - | - | - | - | 7.5ns 12ns | - | - | 30mA | - | 330ns, 330ns | - | 1/0 | - | - | - | - | - | ||
![]() ACPL-K72T-560E Broadcom Limited | 5 |
| - | 26 Weeks | - | Surface Mount | Surface Mount | 8-SOIC (0.268, 6.81mm Width) | - | 8 | - | - | 1 | - | - | Automotive grade | -40°C~125°C | Tape & Reel (TR) | 2016 | - | e3 | - | Active | 1 (Unlimited) | - | Tin (Sn) | - | - | - | - | 40mW | 3V~5.5V | 5.5V | - | 5000Vrms | Push-Pull, Totem Pole | - | - | - | 1 | 40mW | - | 1.5V | 35 ns | DC | 35 ns | LOGIC IC OUTPUT OPTOCOUPLER | 20mA | - | 3.5e-8 ns | - | Unidirectional | - | - | - | 10 ns | 10ns 10ns | - | 5V | - | - | 100ns, 100ns | 25kV/μs | 1/0 | - | - | No | ROHS3 Compliant | - | ||
![]() PC4D10SNIP0F Sharp Microelectronics | 10000 | - | Datasheet | - | - | Surface Mount | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | - | 8 | - | - | 1 | - | - | - | -40°C~85°C | Tape & Reel (TR) | 2006 | OPIC™ | e4 | - | Obsolete | 1 (Unlimited) | - | Palladium (Pd) | - | - | UL RECOGNIZED | - | 60mW | 4.5V~5.5V | - | - | 3750Vrms | Open Collector | 50mA | - | COMPLEX | 2 | 60mW | 50mA | 1.5V | 75 ns | DC | 75 ns | LOGIC IC OUTPUT OPTOCOUPLER | 20mA | 7V | - | 10Mbps | Unidirectional | 50mA | 20ns | - | 10 ns | 20ns 10ns | - | 5V | - | 0.05A | 75ns, 75ns | 10kV/μs | 2/0 | - | - | No | RoHS Compliant | Lead Free | ||
![]() H11L1-V Everlight Electronics Co Ltd | 47 |
| Datasheet | 20 Weeks | - | Through Hole | Through Hole | 6-DIP (0.300, 7.62mm) | - | 6 | - | - | 1 | - | - | - | -55°C~100°C | Tube | 1995 | - | - | yes | Active | 1 (Unlimited) | - | - | - | - | UL APPROVED, VDE APPROVED | - | 250mW | 3V~16V | - | - | 5000Vrms | Open Collector | - | - | SINGLE | 1 | - | - | 1.15V | 4 μs | DC | - | LOGIC IC OUTPUT OPTOCOUPLER | - | - | - | 1MHz | Unidirectional | 50mA | - | - | 100 ns | 100ns 100ns | - | - | 60mA | 0.05A | 4μs, 4μs | - | 1/0 | - | - | No | ROHS3 Compliant | - | ||
![]() PS9587L2-E3-AX Renesas Electronics America | 1191 |
| Datasheet | 16 Weeks | - | Surface Mount | Surface Mount | 8-SMD, Gull Wing | - | 8 | - | - | 1 | - | - | Industrial grade | -40°C~85°C | Tape & Reel (TR) | - | NEPOC | e4 | yes | Active | 1 (Unlimited) | - | Nickel/Palladium/Gold (Ni/Pd/Au) | - | - | UL RECOGNIZED | - | 40mW | 4.5V~5.5V | - | - | 5000Vrms | Open Collector | - | - | SINGLE | 1 | 40mW | 25mA | 1.65V | 75 ns | DC | 75 ns | LOGIC IC OUTPUT OPTOCOUPLER | 30mA | - | - | 10Mbps | Unidirectional | 25mA | - | - | 10 ns | 20ns 10ns | - | 5V | - | 0.025A | 75ns, 75ns | 15kV/μs | 1/0 | - | - | No | ROHS3 Compliant | - | ||
![]() 8102802PC Broadcom Limited | 2121 |
| Datasheet | 17 Weeks | - | Through Hole | Through Hole | 8-DIP (0.300, 7.62mm) | - | 8 | - | - | 2 | - | - | Military grade | -55°C~125°C | Tube | 2012 | - | e4 | - | Active | 1 (Unlimited) | EAR99 | Gold (Au) | - | - | OPEN COLLECTOR, TTL COMPATIBLE, HIGH RELIABILITY | - | 200mW | 4.5V~5.5V | 5.5V | - | 1500VDC | Open Collector, Schottky Clamped | 25mA | - | - | 2 | - | - | 1.5V | 100 ns | DC | 140 ns | LOGIC IC OUTPUT OPTOCOUPLER | - | - | 3.5e-8 ns | 10MBd | Unidirectional | 25mA | 90ns | - | 40 ns | 35ns 35ns | - | - | 20mA | - | 100ns, 100ns | 1kV/μs | 2/0 | - | 0.0125 | Yes | ROHS3 Compliant | - | ||
![]() ACPL-560KL-200 Broadcom Limited | 2529 |
| - | 56 Weeks | - | Through Hole | Through Hole | 8-CDIP (0.300, 7.62mm) | - | 8 | - | - | 1 | - | - | Military grade | -55°C~125°C | Tube | - | - | e0 | - | Active | 1 (Unlimited) | EAR99 | Tin/Lead (Sn/Pb) | - | - | - | - | 200mW | 3V~3.6V | 3.3V | not_compliant | 1500VDC | Open Collector, Schottky Clamped | - | - | - | 1 | 200mW | 25mA | 1.55V | 100 ns | DC | 140 ns | LOGIC IC OUTPUT OPTOCOUPLER | 20mA | - | 1.4e-7 ns | 10MBd | Unidirectional | 25mA | 90ns | - | 40 ns | 20ns 8ns | - | 5V | - | - | 100ns, 100ns | 1kV/μs | 1/0 | 100 % | - | - | Non-RoHS Compliant | - | ||
![]() 5962-0824203KEC Broadcom Limited | 2374 |
| Datasheet | 56 Weeks | Gold | Through Hole | Through Hole | 16-DIP (0.300, 7.62mm) | - | 16 | - | - | 1 | - | - | Military grade | -55°C~125°C | Tube | 2014 | - | - | - | Active | 1 (Unlimited) | EAR99 | - | - | - | TTL COMPATIBLE | - | - | 3V~3.6V | 3.6V | - | 1500VDC | Open Collector, Schottky Clamped | - | - | - | 2 | 200mW | 25mA | 1.55V | 100 ns | DC | 140 ns | LOGIC IC OUTPUT OPTOCOUPLER | 20mA | - | 1.4e-7 ns | 10MBd | - | 25mA | 90ns | - | 8 ns | 20ns 8ns | - | 5V | - | - | 100ns, 100ns | 1kV/μs | 2/0 | - | - | - | ROHS3 Compliant | - | ||
![]() ACPL-563KL-100 Broadcom Limited | 2574 |
| - | 56 Weeks | - | Surface Mount | Surface Mount | 8-SMD Butt Joint | - | - | - | - | 2 | - | - | Military grade | -55°C~125°C | Tube | 2013 | - | e4 | - | Active | 1 (Unlimited) | EAR99 | Gold (Au) | - | - | - | 8541.40.80.00 | 200mW | 3V~3.6V | 3.3V | - | 1500VDC | Open Collector, Schottky Clamped | - | - | - | 2 | - | - | 1.55V | 100 ns | DC | 140 ns | LOGIC IC OUTPUT OPTOCOUPLER | - | - | 1.4e-7 ns | 10MBd | Unidirectional | 25mA | 90ns | - | 40 ns | 20ns 8ns | - | - | 20mA | - | 100ns, 100ns | 1kV/μs | 2/0 | 100 % | - | No | ROHS3 Compliant | - | ||
![]() H11L2 ON Semiconductor | 23264 | - | Datasheet | - | - | - | Through Hole | 6-DIP (0.300, 7.62mm) | NO | - | - | - | 1 | 85°C | -40°C | - | - | Tube | 1997 | - | e3 | yes | Obsolete | 1 (Unlimited) | EAR99 | Tin (Sn) | - | - | UL RECOGNIZED | - | - | - | 16V | - | 5300Vrms | Open Collector | - | 3V | SINGLE | 1 | - | - | - | - | DC | - | LOGIC IC OUTPUT OPTOCOUPLER | - | - | 0.000004 ns | 1MHz | - | - | - | - | - | - | 0.06A | - | 10mA | 0.05A | - | - | 1/0 | - | 0.75 | - | Non-RoHS Compliant | - | ||
![]() HCPL-5600#100 Broadcom Limited | 5 |
| - | 12 Weeks | - | Surface Mount | Surface Mount | 8-SMD Butt Joint | - | 8 | - | - | 1 | - | - | - | -55°C~125°C | Tube | 2015 | - | e4 | - | Active | 1 (Unlimited) | EAR99 | Gold (Au) | - | - | HIGH RELIABILITY, OPEN COLLECTOR, TTL COMPATIBLE | - | 200mW | 4.5V~5.5V | 5.5V | - | 1500VDC | Open Collector, Schottky Clamped | 25mA | - | SINGLE | 1 | - | - | 1.5V | 100 ns | DC | 140 ns | LOGIC IC OUTPUT OPTOCOUPLER | - | - | 3.5e-8 ns | 10MBd | Unidirectional | 25mA | 90ns | - | 40 ns | 35ns 35ns | 0.02A | - | 20mA | 0.025A | 100ns, 100ns | 1kV/μs | 1/0 | - | 0.0125 | Yes | ROHS3 Compliant | Exempt |