- Manufacturer
- Input Type
- Inputs - Side 1/Side 2
- Moisture Sensitivity Level (MSL)
- Mount
- Mounting Type
- Number of Pins
- Operating Temperature
- Output Type
- Package / Case
- Packaging
- Part Status
- RoHS Status
Attribute column
Categories
Optoisolators - Logic Output
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Contact Plating | Mount | Mounting Type | Package / Case | Number of Pins | Supplier Device Package | Weight | Number of Elements | Usage Level | Operating Temperature | Packaging | Published | Series | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | ECCN Code | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Additional Feature | HTS Code | Max Power Dissipation | Voltage - Supply | Supply Voltage | Voltage - Isolation | Output Voltage | Output Type | Max Output Current | Configuration | Number of Channels | Power Dissipation | Output Current | Voltage - Forward (Vf) (Typ) | Propagation Delay | Input Type | Turn On Delay Time | Optoelectronic Device Type | Forward Current | Max Output Voltage | Response Time | Data Rate | Direction | Output Current per Channel | Rise Time | Forward Voltage | Fall Time (Typ) | Rise / Fall Time (Typ) | Forward Current-Max | Reverse Breakdown Voltage | Current - DC Forward (If) (Max) | Input Current | On-State Current-Max | Propagation Delay tpLH / tpHL (Max) | Common Mode Transient Immunity (Min) | Inputs - Side 1/Side 2 | Current Transfer Ratio | Hysteresis Ratio-Nom | Radiation Hardening | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() HCPL-5630#100 Broadcom Limited | 5 |
| - | 12 Weeks | - | Surface Mount | Surface Mount, Butt Joint | 8-CSMD Butt Joint | 8 | - | - | 2 | Military grade | -55°C~125°C | Tube | 2015 | - | e4 | - | Active | 1 (Unlimited) | EAR99 | Gold (Au) | - | - | OPEN COLLECTOR, TTL COMPATIBLE, HIGH RELIABILITY | - | 200mW | 4.5V~5.5V | 5.5V | 1500VDC | - | Open Collector, Schottky Clamped | 25mA | - | 2 | - | - | 1.5V | 100 ns | DC | 140 ns | LOGIC IC OUTPUT OPTOCOUPLER | - | - | 3.5e-8 ns | 10MBd | Unidirectional | 25mA | 90ns | - | 40 ns | 35ns 35ns | - | - | 20mA | - | - | 100ns, 100ns | 1kV/μs | 2/0 | - | 0.0125 | Yes | ROHS3 Compliant | Exempt | ||
![]() HCPL-5600#300 Broadcom Limited | 42 |
| - | 12 Weeks | - | Surface Mount | Surface Mount | 8-CSMD, Gull Wing | 8 | - | - | 1 | Military grade | -55°C~125°C | Tube | 2015 | - | e0 | - | Active | 1 (Unlimited) | EAR99 | Tin/Lead (Sn/Pb) | - | - | OPEN COLLECTOR, TTL COMPATIBLE, HIGH RELIABILITY | - | 200mW | 4.5V~5.5V | 5.5V | 1500VDC | - | Open Collector, Schottky Clamped | 25mA | SIN | 1 | 200mW | 25mA | 1.5V | 140 ns | DC | 140 ns | LOGIC IC OUTPUT OPTOCOUPLER | 20mA | - | 3.5e-8 ns | 10MBd | Unidirectional | 25mA | 90ns | - | 40 ns | 35ns 35ns | - | 5V | - | - | 0.025A | 100ns, 100ns | 1kV/μs | 1/0 | - | 0.0125 | Yes | Non-RoHS Compliant | Exempt | ||
![]() HCNW2611#300 Broadcom Limited | 5 |
| - | 22 Weeks | - | Surface Mount | Surface Mount | 8-SMD, Gull Wing | 8 | - | - | 1 | - | -40°C~85°C | Tube | 2013 | - | - | no | Active | 1 (Unlimited) | - | - | - | - | - | - | 85mW | 4.5V~5.5V | - | 5000Vrms | - | Open Collector, Schottky Clamped | 50mA | SINGLE | 1 | 85mW | 50mA | 1.64V | 75 ns | DC | 75 ns | LOGIC IC OUTPUT OPTOCOUPLER | 20mA | - | - | 10MBd | Unidirectional | 50mA | 24ns | - | 10 ns | 24ns 10ns | - | 3V | - | - | - | 100ns, 100ns | 15kV/μs | 1/0 | - | - | No | Non-RoHS Compliant | Contains Lead | ||
![]() HCPL-5630#200 Broadcom Limited | 5 |
| - | 12 Weeks | - | Surface Mount, Through Hole | Through Hole | 8-CDIP (0.300, 7.62mm) | 8 | - | - | 2 | Military grade | -55°C~125°C | Tube | 2015 | - | - | - | Active | 1 (Unlimited) | EAR99 | - | - | - | OPEN COLLECTOR, TTL COMPATIBLE, HIGH RELIABILITY | - | 200mW | 4.5V~5.5V | 5.5V | 1500VDC | - | Open Collector, Schottky Clamped | 25mA | - | 2 | 200mW | 25mA | 1.5V | 100 ns | DC | 140 ns | LOGIC IC OUTPUT OPTOCOUPLER | 20mA | - | 3.5e-8 ns | 10MBd | Unidirectional | 25mA | 90ns | - | 40 ns | 35ns 35ns | - | 5V | - | - | - | 100ns, 100ns | 1kV/μs | 2/0 | - | 0.0125 | Yes | Non-RoHS Compliant | Exempt | ||
![]() HCPL-1930#100 Broadcom Limited | 2279 |
| Datasheet | 12 Weeks | - | Surface Mount | Surface Mount | 16-SMD, Butt Joint | 16 | - | - | 2 | Military grade | -55°C~125°C | Tube | 2015 | - | e4 | - | Active | 1 (Unlimited) | EAR99 | Nickel/Gold (Ni/Au) | - | - | OPEN COLLECTOR, HIGH RELIABILITY | 8541.40.80.00 | 564mW | 4.5V~5.5V | 5.5V | 1500VDC | - | Open Collector, Schottky Clamped | 25mA | COMPLEX | 2 | - | - | - | 100 ns | DC | 140 ns | LOGIC IC OUTPUT OPTOCOUPLER | - | - | - | 10Mbps | Unidirectional | 25mA | 30ns | - | 24 ns | 30ns 24ns | 0.06A | - | 60mA | - | - | 100ns, 100ns | 1kV/μs | 2/0 | - | - | Yes | ROHS3 Compliant | Exempt | ||
![]() HCPL-263N-520E Broadcom Limited | 1733 |
| - | 22 Weeks | Tin | Surface Mount | Surface Mount | 8-SMD, Gull Wing | 8 | - | - | 2 | Industrial grade | -40°C~85°C | Tape & Reel (TR) | 2013 | - | e3 | - | Active | 1 (Unlimited) | EAR99 | - | - | - | OPEN COLLECTOR, UL RECOGNIZED | - | 60mW | 4.5V~5.5V | 5.5V | 5000Vrms | 7V | Open Collector, Schottky Clamped | 50mA | - | 2 | 60mW | 50mA | 1.3V | 100 ns | DC | 100 ns | LOGIC IC OUTPUT OPTOCOUPLER | 10mA | - | 1e-7 ns | 10MBd | Unidirectional | 50mA | 42ns | - | 12 ns | 42ns 12ns | - | 3V | - | 10mA | 0.05A | 100ns, 100ns | 15kV/μs | 2/0 | - | - | No | ROHS3 Compliant | Lead Free | ||
![]() HCPL-1931#100 Broadcom Limited | 2378 |
| Datasheet | 17 Weeks | - | Surface Mount | Surface Mount | 16-SMD, Butt Joint | 16 | 16-DIP Butt Joint | - | - | Military grade | -55°C~125°C | Tube | - | - | - | - | Active | 1 (Unlimited) | - | - | 125°C | -55°C | - | - | 564mW | 4.5V~5.5V | - | 1500VDC | - | Open Collector, Schottky Clamped | 25mA | - | 2 | - | - | - | 100 ns | DC | 140 ns | - | - | - | - | 10Mbps | Unidirectional | 25mA | 30ns | - | 24 ns | 30ns 24ns | - | - | 60mA | - | - | 100ns, 100ns | 1kV/μs | 2/0 | - | - | Yes | ROHS3 Compliant | - | ||
![]() HCPL-268K#200 Broadcom Limited | 2435 |
| - | 56 Weeks | - | Through Hole | Through Hole | 16-DIP (0.300, 7.62mm) | 16 | - | - | 2 | Military grade | -55°C~125°C | Tube | - | - | - | - | Active | 1 (Unlimited) | EAR99 | - | - | - | HIGH RELIABILITY, OPEN COLLECTOR, TTL COMPATIBLE | 8541.40.80.00 | 200mW | 4.5V~5.5V | 5.5V | 1500VDC | - | Open Collector, Schottky Clamped | 25mA | - | 2 | - | - | 1.55V | 100 ns | DC | 140 ns | LOGIC IC OUTPUT OPTOCOUPLER | - | - | 1.4e-7 ns | 10MBd | Unidirectional | 25mA | 90ns | - | 40 ns | 35ns 35ns | - | - | 20mA | - | - | 100ns, 100ns | 1kV/μs | 2/0 | - | 0.0125 | Yes | Non-RoHS Compliant | - | ||
![]() ACPL-563KL Broadcom Limited | 2347 |
| - | 56 Weeks | - | Through Hole | Through Hole | 8-CDIP (0.300, 7.62mm) | 8 | - | - | 2 | Military grade | -55°C~125°C | Tube | 2013 | - | - | - | Active | 1 (Unlimited) | EAR99 | - | - | - | TTL COMPATIBLE | - | 200mW | 3V~3.6V | 3.3V | 1500VDC | - | Open Collector, Schottky Clamped | - | - | 2 | - | - | 1.55V | 100 ns | DC | 140 ns | LOGIC IC OUTPUT OPTOCOUPLER | - | - | 1.4e-7 ns | 10MBd | Unidirectional | 25mA | 90ns | - | 40 ns | 20ns 8ns | - | - | 20mA | - | - | 100ns, 100ns | 1kV/μs | 2/0 | 100 % | - | No | ROHS3 Compliant | - | ||
![]() 5962-9800104KFC Broadcom Limited | 738 |
| Datasheet | 56 Weeks | - | Surface Mount | Surface Mount | 16-Flatpack | 16 | 16-Flatpack | - | 4 | Military grade | -55°C~125°C | Tube | 2014 | - | - | - | Active | 1 (Unlimited) | - | - | 125°C | -55°C | - | - | 200mW | 4.5V~5.5V | - | 1500VDC | - | Open Collector, Schottky Clamped | 25mA | - | 4 | 200mW | 25mA | 1.5V | 100 ns | DC | 140 ns | - | 20mA | - | - | 10MBd | Unidirectional | 25mA | 90ns | 1.5V | 40 ns | 35ns 35ns | - | 5V | 20mA | - | - | 100ns, 100ns | 1kV/μs | 4/0 | - | - | No | ROHS3 Compliant | - | ||
![]() H11L3EL Everlight Electronics Co Ltd | In Stock | - | Datasheet | 20 Weeks | - | - | Through Hole | 6-DIP (0.300, 7.62mm) | - | 6-DIP | - | - | - | -55°C~100°C | Tube | 2014 | - | - | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | 3V~16V | - | 5000Vrms | - | Open Collector | - | - | 1 | - | - | 1.15V | - | DC | - | - | - | - | - | 1MHz | - | - | - | - | - | 100ns 100ns | - | - | 60mA | - | - | 4μs, 4μs | - | 1/0 | - | - | - | ROHS3 Compliant | - | ||
![]() FOD063L ON Semiconductor | In Stock | - | Datasheet | - | - | - | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | - | 8-SOIC | - | - | - | -40°C~85°C | Tube | 2015 | - | - | - | Obsolete | 1 (Unlimited) | - | - | - | - | - | - | - | 2.7V~3.3V | - | 3750Vrms | - | Open Collector, Schottky Clamped | - | - | 2 | - | - | 1.75V Max | - | DC | - | - | - | - | - | 10Mbps | - | - | - | - | - | - | - | - | 50mA | - | - | 90ns, 75ns | 25kV/μs | 2/0 | - | - | - | - | - | ||
![]() 74OL6010S ON Semiconductor | In Stock | - | Datasheet | - | - | - | Surface Mount | 6-SMD, Gull Wing | - | 6-SMD | - | - | - | 0°C~70°C | Tube | 2003 | OPTOLOGIC™ | - | - | Obsolete | 1 (Unlimited) | - | - | - | - | - | - | - | 4.5V~15V | - | 5300Vrms | - | Open Collector, Schottky Clamped | - | - | 1 | - | - | - | - | Logic | - | - | - | - | - | 15MBd | - | - | - | - | - | 50ns 5ns | - | - | - | - | - | 180ns, 120ns | 5kV/μs | 1/0 | - | - | - | - | - | ||
![]() PS9817A-1-AX CEL | In Stock | - | Datasheet | - | - | Surface Mount | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | 8 | - | - | - | - | -40°C~85°C | Bulk | - | NEPOC | - | - | Discontinued | 1 (Unlimited) | - | - | - | - | - | - | 40mW | 4.5V~5.5V | - | 2500Vrms | - | Open Collector | 25mA | - | 1 | 40mW | 25mA | 1.65V | 75 ns | DC | 75 ns | - | 12.5mA | 7V | - | 10Mbps | Unidirectional | 25mA | 20ns | - | 5 ns | 20ns 5ns | - | - | 20mA | - | - | 75ns, 75ns | 15kV/μs | 1/0 | - | - | No | ROHS3 Compliant | Lead Free | ||
![]() APS1241SZ Panasonic Electric Works | 32000 |
| Datasheet | 8 Weeks | - | - | Surface Mount | 6-SOIC (0.173, 4.40mm Width), 5 Leads | - | - | - | - | - | -40°C~105°C | Tape & Reel (TR) | - | - | - | - | Active | 2A (4 Weeks) | - | - | - | - | - | - | - | 2.7V~5.5V | - | 3750Vrms | - | Push-Pull, Totem Pole | - | - | 1 | - | - | 1.6V | - | DC | - | LOGIC IC OUTPUT OPTOCOUPLER | - | - | - | 20Mbps | - | - | - | - | - | 2ns 2ns | - | - | 25mA | - | - | 55ns, 55ns | 20kV/μs | 1/0 | - | - | - | RoHS Compliant | - | ||
![]() HCPL-0738-060E Broadcom Limited | In Stock | - | - | 12 Weeks | - | Surface Mount | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | 8 | - | - | 2 | - | -40°C~100°C | Tube | 2013 | - | e3 | - | Obsolete | 1 (Unlimited) | EAR99 | Matte Tin (Sn) | - | - | UL RECOGNIZED, CMOS COMPATIBLE, VDE APPROVED | - | - | 4.5V~5.5V | 5.5V | 3750Vrms | - | Open Collector | 2mA | - | 2 | - | 2mA | 1.5V | 60 ns | DC | 60 ns | LOGIC IC OUTPUT OPTOCOUPLER | 20mA | - | 6e-8 ns | 15MBd | Unidirectional | 2mA | 20ns | - | 25 ns | 20ns 25ns | - | - | - | - | - | 60ns, 60ns | 10kV/μs | 2/0 | - | - | No | RoHS Compliant | Lead Free | ||
![]() HCPL-0738-060 Broadcom Limited | In Stock | - | - | 12 Weeks | - | Surface Mount | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | 8 | - | - | 2 | - | -40°C~100°C | Tube | 2013 | - | e0 | - | Obsolete | 1 (Unlimited) | EAR99 | Tin/Lead (Sn/Pb) | - | - | UL RECOGNIZED, CMOS COMPATIBLE, VDE APPROVED | - | - | 4.5V~5.5V | 5.5V | 3750Vrms | - | Open Collector | 2mA | - | 2 | - | - | 1.5V | 60 ns | DC | 60 ns | LOGIC IC OUTPUT OPTOCOUPLER | - | - | 6e-8 ns | 15MBd | Unidirectional | 2mA | 20ns | - | 25 ns | 20ns 25ns | 0.016A | - | 20mA | - | - | 60ns, 60ns | 10kV/μs | 2/0 | - | - | No | Non-RoHS Compliant | Contains Lead | ||
![]() TLP2704(E Toshiba Semiconductor and Storage | 157 |
| Datasheet | 12 Weeks | - | - | Surface Mount | 6-SOIC (0.295, 7.50mm Width) | - | - | - | - | - | -40°C~125°C | Tube | 2017 | - | - | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | 4.5V~30V | - | 5000Vrms | - | Open Collector | - | - | 1 | - | - | 1.55V | - | DC | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 20mA | - | - | 400ns, 550ns | 20kV/μs | 1/0 | - | - | - | RoHS Compliant | - | ||
![]() 5962-9685201KPC Broadcom Limited | 866 |
| Datasheet | 56 Weeks | Gold | Through Hole | Through Hole | 8-DIP (0.300, 7.62mm) | 8 | - | - | 1 | Military grade | -55°C~125°C | Tube | - | - | e4 | - | Active | 1 (Unlimited) | EAR99 | - | - | - | HIGH RELIABILITY | - | 145mW | 4.5V~30V | 30V | 1500VDC | 30V | Open Collector, Schottky Clamped | 15mA | SINGLE | 1 | - | - | 1.5V | 500 ns | DC | - | LOGIC IC OUTPUT OPTOCOUPLER | - | - | - | 2 Mbps | - | 15mA | - | - | - | - | 0.025A | - | 25mA | 20mA | - | 750ns, 500ns | 10kV/μs (Typ) | 1/0 | 90 % | - | - | ROHS3 Compliant | - | ||
![]() CPC5001GSTR IXYS Integrated Circuits Division | In Stock | - | - | 8 Weeks | - | Surface Mount | Surface Mount | 8-SMD, Gull Wing | 8 | - | 540.001716mg | - | - | -40°C~85°C | Tape & Reel (TR) | 2013 | - | - | - | Active | 1 (Unlimited) | - | - | 85°C | -40°C | - | - | 800mW | 2.7V~5.5V | - | 3750Vrms | - | Open Drain | - | - | 2 | - | - | - | 100 ns | Logic | - | - | - | - | - | 5MBd | - | - | - | - | - | - | - | - | - | - | - | 250ns, 100ns | 5kV/μs, 7kV/μs | 1/1 | - | - | - | ROHS3 Compliant | - |