- Manufacturer
- Input Type
- Inputs - Side 1/Side 2
- Moisture Sensitivity Level (MSL)
- Mount
- Mounting Type
- Number of Pins
- Operating Temperature
- Output Type
- Package / Case
- Packaging
- Part Status
- RoHS Status
Attribute column
Categories
Optoisolators - Logic Output
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Mounting Type | Package / Case | Number of Pins | Supplier Device Package | Number of Elements | Power Dissipation (Max) | Usage Level | Operating Temperature | Packaging | Published | Series | JESD-609 Code | Part Status | Moisture Sensitivity Level (MSL) | ECCN Code | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Additional Feature | Max Power Dissipation | Voltage - Supply | Supply Voltage | Reach Compliance Code | Voltage - Isolation | Output Type | Max Output Current | Configuration | Number of Channels | Power Dissipation | Output Current | Voltage - Forward (Vf) (Typ) | Propagation Delay | Input Type | Turn On Delay Time | Optoelectronic Device Type | Forward Current | Max Output Voltage | Response Time | Data Rate | Direction | Output Current per Channel | Rise Time | Forward Voltage | Fall Time (Typ) | Rise / Fall Time (Typ) | Forward Current-Max | Reverse Breakdown Voltage | Current - DC Forward (If) (Max) | On-State Current-Max | Propagation Delay tpLH / tpHL (Max) | Common Mode Transient Immunity (Min) | Inputs - Side 1/Side 2 | Current Transfer Ratio | Hysteresis Ratio-Nom | Radiation Hardening | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() HCPL-5431#300 Broadcom Limited | 2099 |
| - | 17 Weeks | Surface Mount | Surface Mount | 8-CSMD, Gull Wing | 8 | - | 2 | - | Military grade | -55°C~125°C | Bulk | - | - | - | Active | 3 (168 Hours) | EAR99 | - | - | - | CMOS COMPATIBLE, HIGH RELIABILITY | 200mW | 4.75V~5.25V | 5.25V | - | 1500VDC | Push-Pull, Totem Pole | 25mA | - | 2 | 200mW | 25mA | 1.35V | 60 ns | DC | 60 ns | LOGIC IC OUTPUT OPTOCOUPLER | 10mA | - | - | 40Mbps | Unidirectional | 25mA | 15ns | - | 10 ns | 15ns 10ns | - | 3V | - | - | 60ns, 60ns | 500V/μs | 2/0 | - | - | Yes | Non-RoHS Compliant | - | ||
![]() HCPL-5401#200 Broadcom Limited | 2827 |
| - | 17 Weeks | Through Hole | Through Hole | 8-CDIP (0.300, 7.62mm) | 8 | - | 1 | - | - | -55°C~125°C | Bulk | - | - | - | Active | 3 (168 Hours) | EAR99 | - | - | - | CMOS COMPATIBLE, HIGH RELIABILITY | 200mW | 4.75V~5.25V | 5.25V | - | 1500VDC | Tri-State | 25mA | SINGLE | 1 | - | - | 1.35V | 60 ns | DC | 60 ns | LOGIC IC OUTPUT OPTOCOUPLER | - | - | - | 40Mbps | Unidirectional | 25mA | 15ns | - | 10 ns | 15ns 10ns | - | - | 10mA | 0.025A | 60ns, 60ns | 500V/μs | 1/0 | - | - | Yes | Non-RoHS Compliant | - | ||
![]() HCPL-5431#100 Broadcom Limited | 2501 |
| - | 17 Weeks | Surface Mount | Surface Mount | 8-SMD Butt Joint | 8 | - | 2 | - | Military grade | -55°C~125°C | Bulk | - | - | e4 | Active | 3 (168 Hours) | EAR99 | Nickel/Gold (Ni/Au) | - | - | CMOS COMPATIBLE, HIGH RELIABILITY | 200mW | 4.75V~5.25V | 5.25V | - | 1500VDC | Push-Pull, Totem Pole | 25mA | - | 2 | 200mW | 25mA | 1.35V | 60 ns | DC | 60 ns | LOGIC IC OUTPUT OPTOCOUPLER | 10mA | - | - | 40Mbps | Unidirectional | 25mA | 15ns | - | 10 ns | 15ns 10ns | - | 3V | - | - | 60ns, 60ns | 500V/μs | 2/0 | - | - | Yes | ROHS3 Compliant | - | ||
![]() ACPL-5600L-100 Broadcom Limited | 35 |
| - | 12 Weeks | Surface Mount | Surface Mount | 8-SMD Butt Joint | 8 | - | 1 | - | Military grade | -55°C~125°C | Tube | - | - | e4 | Active | 1 (Unlimited) | EAR99 | Gold (Au) | - | - | - | 200mW | 3V~3.6V | 3.3V | - | 1500VDC | Open Collector, Schottky Clamped | - | - | 1 | - | - | 1.55V | 100 ns | DC | 140 ns | LOGIC IC OUTPUT OPTOCOUPLER | - | - | 1.4e-7 ns | 10MBd | Unidirectional | 25mA | 90ns | - | 40 ns | 20ns 8ns | 0.02A | - | 20mA | - | 100ns, 100ns | 1kV/μs | 1/0 | 100 % | - | No | ROHS3 Compliant | - | ||
![]() 5962-0824201HPC Broadcom Limited | In Stock | - | - | 17 Weeks | Through Hole | Through Hole | 8-DIP (0.300, 7.62mm) | 8 | - | 1 | - | Military grade | -55°C~125°C | Tube | - | - | - | Active | 1 (Unlimited) | EAR99 | - | - | - | TTL COMPATIBLE | 200mW | 3V~3.6V | 3.6V | - | 1500VDC | Open Collector, Schottky Clamped | - | SINGLE | 1 | 200mW | 25mA | 1.55V | 100 ns | DC | 140 ns | LOGIC IC OUTPUT OPTOCOUPLER | 20mA | - | 1.4e-7 ns | 10MBd | Unidirectional | 25mA | 90ns | - | 8 ns | 20ns 8ns | - | 5V | - | 0.025A | 100ns, 100ns | 1kV/μs | 1/0 | - | - | No | ROHS3 Compliant | - | ||
![]() HCPL-5400#300 Broadcom Limited | 5 |
| - | 12 Weeks | Surface Mount | Surface Mount | 8-CSMD, Gull Wing | 8 | - | 1 | - | Commercial grade | -55°C~125°C | Tube | - | - | - | Active | 1 (Unlimited) | EAR99 | - | - | - | CMOS COMPATIBLE, HIGH RELIABILITY | 200mW | 4.75V~5.25V | 5.25V | - | 1500VDC | Tri-State | 25mA | SINGLE | 1 | 200mW | 25mA | 1.35V | 60 ns | DC | 60 ns | LOGIC IC OUTPUT OPTOCOUPLER | 10mA | - | - | 40Mbps | Unidirectional | 25mA | 15ns | - | 10 ns | 15ns 10ns | - | 3V | - | 0.025A | 60ns, 60ns | 500V/μs | 1/0 | - | - | Yes | Non-RoHS Compliant | Exempt | ||
![]() 5962-0824201HXA Broadcom Limited | 5 |
| - | 17 Weeks | Surface Mount | Surface Mount | 8-SMD, Gull Wing | 8 | - | 1 | 0.2W | Military grade | -55°C~125°C | Tube | - | - | e0 | Active | 1 (Unlimited) | EAR99 | Tin/Lead (Sn/Pb) | - | - | TTL COMPATIBLE | - | 3V~3.6V | 3.6V | - | 1500VDC | Open Collector, Schottky Clamped | - | SINGLE | 1 | - | - | 1.55V | 100 ns | DC | - | LOGIC IC OUTPUT OPTOCOUPLER | - | - | 1.4e-7 ns | 10MBd | - | 25mA | - | - | 8 ns | 20ns 8ns | 0.02A | - | 20mA | 0.025A | 100ns, 100ns | 1kV/μs | 1/0 | - | - | - | Non-RoHS Compliant | - | ||
![]() HCPL-5230#100 Broadcom Limited | 2044 |
| - | 12 Weeks | Surface Mount | Surface Mount | 8-CSMD Butt Joint | 8 | - | 2 | - | - | -55°C~125°C | Tube | 2009 | - | e4 | Active | 1 (Unlimited) | EAR99 | Gold (Au) | - | - | CMOS COMPATIBLE, HIGH RELIABILITY | 200mW | 4.5V~20V | 5V | - | 1500VDC | Push-Pull, Totem Pole | 15mA | COMPLEX | 2 | - | - | 1.3V | 350 ns | DC | 350 ns | LOGIC IC OUTPUT OPTOCOUPLER | - | - | 4.5e-8 ns | 5MBd | Unidirectional | 15mA | 45ns | - | 10 ns | 45ns 10ns | - | - | 8mA | 0.015A | 350ns, 350ns | 1kV/μs | 2/0 | - | - | Yes | ROHS3 Compliant | Exempt | ||
![]() HCPL-5651 Broadcom Limited | 2650 |
| - | 17 Weeks | Through Hole | Through Hole | 8-DIP (0.300, 7.62mm) | 8 | - | 2 | - | Military grade | -55°C~125°C | Tube | - | - | e4 | Active | Not Applicable | EAR99 | Gold (Au) | - | - | OPEN COLLECTOR, TTL COMPATIBLE, HIGH RELIABILITY | 200mW | 4.5V~5.5V | 5.5V | - | 2500VDC | Open Collector, Schottky Clamped | 25mA | - | 2 | 200mW | 25mA | 1.5V | 100 ns | DC | 140 ns | LOGIC IC OUTPUT OPTOCOUPLER | 20mA | - | - | 10MBd | Unidirectional | 25mA | 90ns | - | 40 ns | 35ns 35ns | - | 5V | - | - | 100ns, 100ns | 1kV/μs | 2/0 | - | 0.0125 | Yes | ROHS3 Compliant | - | ||
![]() HCPL-5430#100 Broadcom Limited | 2153 |
| - | 12 Weeks | Surface Mount | Surface Mount | 8-SMD Butt Joint | 8 | - | 2 | - | Commercial grade | -55°C~125°C | Tube | 2014 | - | e4 | Active | 1 (Unlimited) | EAR99 | Nickel/Gold (Ni/Au) | - | - | CMOS COMPATIBLE, HIGH RELIABILITY | 200mW | 4.75V~5.25V | 5.25V | - | 1500VDC | Push-Pull, Totem Pole | 25mA | - | 2 | 200mW | 25mA | 1.35V | 60 ns | DC | 60 ns | LOGIC IC OUTPUT OPTOCOUPLER | 10mA | - | - | 40Mbps | Unidirectional | 25mA | 15ns | - | 10 ns | 15ns 10ns | - | 3V | - | - | 60ns, 60ns | 500V/μs | 2/0 | - | - | Yes | ROHS3 Compliant | Exempt | ||
![]() HCPL-5430#300 Broadcom Limited | 2968 |
| - | 12 Weeks | Surface Mount | Surface Mount | 8-SMD, Gull Wing | 8 | - | 2 | - | Commercial grade | -55°C~125°C | Tube | 2014 | - | - | Active | 1 (Unlimited) | EAR99 | - | - | - | CMOS COMPATIBLE, HIGH RELIABILITY | 200mW | 4.75V~5.25V | 5.25V | - | 1500VDC | Push-Pull, Totem Pole | 25mA | - | 2 | 200mW | 25mA | 1.35V | 60 ns | DC | 60 ns | LOGIC IC OUTPUT OPTOCOUPLER | 10mA | - | - | 40Mbps | Unidirectional | 25mA | 15ns | - | 10 ns | 15ns 10ns | - | 3V | - | - | 60ns, 60ns | 500V/μs | 2/0 | - | - | Yes | Non-RoHS Compliant | Exempt | ||
![]() 5962-8957001XA Broadcom Limited | 2543 |
| - | 17 Weeks | Surface Mount | Surface Mount | 8-SMD, Gull Wing | 8 | - | 1 | - | Military grade | -55°C~125°C | Tube | - | - | e0 | Active | 1 (Unlimited) | EAR99 | Tin/Lead (Sn/Pb) | - | - | CMOS COMPATIBLE, HIGH RELIABILITY | 200mW | 4.75V~5.25V | 5.25V | - | 1500VDC | Tri-State | 25mA | SINGLE | 1 | 200mW | 25mA | 1.35V | 60 ns | DC | 60 ns | LOGIC IC OUTPUT OPTOCOUPLER | 10mA | - | - | 40Mbps | Unidirectional | 25mA | 15ns | - | 10 ns | 15ns 10ns | - | 3V | - | 0.025A | 60ns, 60ns | 500V/μs | 1/0 | - | - | No | Non-RoHS Compliant | - | ||
![]() HCPL-540K-100 Broadcom Limited | 796 |
| - | 56 Weeks | Surface Mount | Surface Mount | 8-CSMD, Gull Wing | - | - | 1 | - | Military grade | -55°C~125°C | Bulk | - | - | - | Active | 3 (168 Hours) | - | - | - | - | CMOS COMPATIBLE, HIGH RELIABILITY | 200mW | 4.75V~5.25V | 5.25V | - | 1500VDC | Tri-State | 25mA | SINGLE | 1 | - | - | 1.35V | 60 ns | DC | 60 ns | LOGIC IC OUTPUT OPTOCOUPLER | - | - | - | 40Mbps | Unidirectional | 25mA | 15ns | - | 10 ns | 15ns 10ns | - | - | 10mA | 0.025A | 60ns, 60ns | 500V/μs | 1/0 | - | - | Yes | ROHS3 Compliant | - | ||
![]() HCPL-520K-300 Broadcom Limited | 635 |
| - | 56 Weeks | Surface Mount | Surface Mount | 8-CSMD, Gull Wing | 8 | - | 1 | - | Military grade | -55°C~125°C | Bulk | - | - | e4 | Active | 3 (168 Hours) | - | Gold (Au) | - | - | CMOS COMPATIBLE, HIGH RELIABILITY | 200mW | 4.5V~20V | 20V | - | 1500VDC | Tri-State | 15mA | COMPLEX | 1 | 200mW | 15mA | 1.3V | 350 ns | DC | 350 ns | LOGIC IC OUTPUT OPTOCOUPLER | 8mA | - | 3.5e-7 ns | 5MBd | Unidirectional | 15mA | 45ns | - | 10 ns | 45ns 10ns | - | 3V | - | - | 350ns, 350ns | 1kV/μs | 1/0 | - | - | No | Non-RoHS Compliant | - | ||
![]() PC912L0NSZ0F Sharp Microelectronics | In Stock | - | Datasheet | - | Through Hole | Through Hole | 8-DIP (0.300, 7.62mm) | 8 | - | 1 | - | - | -40°C~85°C | Tube | 2006 | OPIC™ | e2 | Obsolete | 1 (Unlimited) | - | Tin/Copper (Sn/Cu) | - | - | UL RECOGNIZED | - | 4.5V~5.5V | - | unknown | 5000Vrms | Push-Pull, Totem Pole | - | SINGLE | - | 550mW | 100mA | - | 23 ns | Logic | 40 ns | - | 10mA | - | - | 25Mbps | - | 10mA | 4ns | 1.75V | 3 ns | 4ns 3ns | - | 5V | - | - | 40ns, 40ns | 20kV/μs | 1/0 | - | - | - | RoHS Compliant | Lead Free | ||
![]() PS9851-1-AX CEL | In Stock | - | Datasheet | - | Surface Mount | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | 8 | 8-SSOP | - | - | - | -40°C~100°C | Bulk | - | NEPOC | - | Discontinued | 1 (Unlimited) | - | - | 100°C | -40°C | - | 600mW | 4.5V~5.5V | - | - | 2500Vrms | Push-Pull, Totem Pole | 2mA | - | 1 | - | - | 1.6V | 60 ns | DC | - | - | 20mA | 5V | - | 15Mbps | Unidirectional | 2mA | 4ns | 1.6V | 4 ns | 4ns 4ns | - | - | 20mA | - | 60ns, 60ns | 10kV/μs | 1/0 | - | - | No | ROHS3 Compliant | Lead Free | ||
![]() MOC5007M ON Semiconductor | In Stock | - | Datasheet | - | - | Through Hole | 6-DIP (0.300, 7.62mm) | - | - | - | - | - | - | Tube | 1995 | GlobalOptoisolator™ | - | Obsolete | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | 7500Vpk | Open Collector | - | - | 1 | - | - | - | - | DC | - | - | - | - | - | 1MHz | - | - | - | - | - | - | - | - | 1.6mA | - | - | - | 1/0 | - | - | - | Non-RoHS Compliant | - | ||
Tiny WHSL | In Stock | - | Datasheet | - | - | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | 8 | - | - | - | - | - | Cut Tape (CT) | - | - | - | Obsolete | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | 2500Vrms | Open Collector | - | - | 1 | - | - | - | - | DC | - | - | - | - | - | 10Mbps | - | - | - | - | - | - | - | - | 20mA | - | - | - | 1/0 | - | - | - | RoHS Compliant | - | ||
![]() PS9213-F3-A CEL | In Stock | - | Datasheet | - | Surface Mount | Surface Mount | 6-SOIC (0.173, 4.40mm Width), 5 Leads | 5 | 5-SO | - | - | - | -40°C~100°C | Tape & Reel (TR) | - | NEPOC | - | Obsolete | 1 (Unlimited) | - | - | - | - | - | - | 4.5V~30V | - | - | 2500Vrms | Open Collector | - | - | 1 | - | - | 1.65V | 250 ns | DC | - | - | - | - | - | 1Mbps | - | 15mA | - | - | - | - | - | - | 25mA | - | 750ns, 500ns | 15kV/μs | 1/0 | - | - | - | RoHS Compliant | - | ||
Tiny WHSL | In Stock | - | - | - | Surface Mount | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | - | 8-SSOP | - | - | - | -40°C~100°C | Tape & Reel (TR) | - | NEPOC | - | Discontinued | 1 (Unlimited) | - | - | 100°C | -40°C | - | - | 4.5V~5.5V | - | - | 2500Vrms | Push-Pull, Totem Pole | 2mA | - | 1 | - | - | 1.6V | 60 ns | DC | - | - | 20mA | - | - | 15Mbps | Unidirectional | 2mA | - | 1.6V | 4 ns | 4ns 4ns | - | - | 20mA | - | 60ns, 60ns | 10kV/μs | 1/0 | - | - | No | ROHS3 Compliant | - |