- Manufacturer
- Input Type
- Inputs - Side 1/Side 2
- Moisture Sensitivity Level (MSL)
- Mount
- Mounting Type
- Number of Pins
- Operating Temperature
- Output Type
- Package / Case
- Packaging
- Part Status
- RoHS Status
Attribute column
Categories
Optoisolators - Logic Output
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Contact Plating | Mount | Mounting Type | Package / Case | Number of Pins | Supplier Device Package | Number of Elements | Usage Level | Operating Temperature | Packaging | Published | Series | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | ECCN Code | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Additional Feature | HTS Code | Max Power Dissipation | Voltage - Supply | Supply Voltage | Reach Compliance Code | Voltage - Isolation | Output Type | Max Output Current | Configuration | Number of Channels | Power Dissipation | Output Current | Voltage - Forward (Vf) (Typ) | Propagation Delay | Input Type | Turn On Delay Time | Optoelectronic Device Type | Forward Current | Response Time | Data Rate | Direction | Output Current per Channel | Rise Time | Forward Voltage | Fall Time (Typ) | Rise / Fall Time (Typ) | Forward Current-Max | Reverse Breakdown Voltage | Max Input Current | Current - DC Forward (If) (Max) | On-State Current-Max | Propagation Delay tpLH / tpHL (Max) | Common Mode Transient Immunity (Min) | Inputs - Side 1/Side 2 | Hysteresis Ratio-Nom | Radiation Hardening | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() PS9687L1-V-A CEL | In Stock | - | Datasheet | - | - | Through Hole | Through Hole | 8-DIP (0.400, 10.16mm) | 8 | - | - | - | -40°C~85°C | Tube | - | NEPOC | - | - | Obsolete | 1 (Unlimited) | - | - | - | - | - | - | - | 4.5V~5.5V | - | - | 5000Vrms | Open Collector | - | - | 1 | - | - | 1.65V | 40 ns | DC | - | - | - | - | 10Mbps | - | 25mA | - | - | - | 20ns 10ns | - | - | - | 30mA | - | 75ns, 75ns | 10kV/μs | 1/0 | - | - | RoHS Compliant | - | ||
![]() HCPL-0611-060E Broadcom Limited | 30 |
| - | 17 Weeks | - | Surface Mount | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | 8 | - | 1 | - | -40°C~85°C | Tube | 2013 | - | e3 | - | Active | 1 (Unlimited) | EAR99 | Matte Tin (Sn) | - | - | TTL COMPATIBLE, UL RECOGNIZED, VDE APPROVED | - | 85mW | 4.5V~5.5V | 5V | - | 3750Vrms | Open Collector, Schottky Clamped | 50mA | SINGLE | 1 | 85mW | 50mA | 1.5V | 75 ns | DC | 75 ns | LOGIC IC OUTPUT OPTOCOUPLER | 20mA | 1e-7 ns | 10MBd | Unidirectional | 50mA | 24ns | - | 10 ns | 24ns 10ns | - | 5V | - | - | 0.05A | 100ns, 100ns | 15kV/μs | 1/0 | - | No | ROHS3 Compliant | Lead Free | ||
![]() 74OL6001300W ON Semiconductor | In Stock | - | Datasheet | - | - | - | Through Hole | 6-DIP (0.400, 10.16mm) | - | 6-DIP | - | - | 0°C~70°C | Tube | 2003 | OPTOLOGIC™ | - | - | Obsolete | 1 (Unlimited) | - | - | - | - | - | - | - | 4.5V~5.5V | - | - | 5300Vrms | Push-Pull, Totem Pole | - | - | 1 | - | - | - | - | Logic | - | - | - | - | 15MBd | - | - | - | - | - | 45ns 5ns | - | - | - | - | - | 100ns, 100ns | 5kV/μs | 1/0 | - | - | - | - | ||
![]() OCP-PCP116 Lumex Opto/Components Inc. | In Stock | - | Datasheet | 26 Weeks | - | Through Hole | Through Hole | 6-DIP (0.300, 7.62mm) | - | - | 1 | - | -25°C~85°C | Tube | 2001 | - | - | yes | Active | 1 (Unlimited) | - | - | - | - | - | - | - | 4.5V~17V | - | - | 5000Vrms | Open Collector | - | SINGLE | 1 | - | - | 1.2V | 15 μs | DC | - | LOGIC IC OUTPUT OPTOCOUPLER | - | - | - | - | 50mA | 3μs | - | - | 100ns 50ns | 0.05A | - | - | - | 0.05A | 9μs, 15μs | - | 1/0 | 0.7 | - | ROHS3 Compliant | Contains Lead | ||
![]() PS9115-A CEL | In Stock | - | Datasheet | - | - | Surface Mount | Surface Mount | 6-SOIC (0.173, 4.40mm Width), 5 Leads | 5 | - | - | - | -40°C~85°C | Bulk | - | NEPOC | - | - | Obsolete | 1 (Unlimited) | - | - | - | - | - | - | 130mW | 4.5V~5.5V | - | - | 3750Vrms | Push-Pull, Totem Pole | - | - | 1 | 130mW | - | 1.65V | 33 ns | DC | - | - | 30mA | - | 10Mbps | - | 13mA | - | - | - | - | - | 5V | - | - | - | 65ns, 65ns | 10kV/μs | 1/0 | - | - | RoHS Compliant | - | ||
![]() HCPL0630 ON Semiconductor | 63408 | - | Datasheet | - | - | - | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | - | 8-SO Tall | - | - | -40°C~85°C | Tube | 2007 | - | - | - | Obsolete | 1 (Unlimited) | - | - | - | - | - | - | - | 4.5V~5.5V | - | - | 3750Vrms | Open Collector, Schottky Clamped | - | - | 2 | - | - | 1.75V Max | - | DC | - | - | - | - | 10Mbps | - | - | - | - | - | 50ns 12ns | - | - | - | 50mA | - | 75ns, 75ns | - | 2/0 | - | - | - | - | ||
![]() H11L3TM ON Semiconductor | In Stock | - | Datasheet | - | - | - | Through Hole | 6-DIP (0.400, 10.16mm) | - | 6-DIP | - | - | -40°C~85°C | Tube | - | - | - | - | Obsolete | 1 (Unlimited) | - | - | - | - | - | - | - | 3V~15V | - | - | 4170Vrms | Open Collector | - | - | 1 | - | - | 1.2V | - | DC | - | - | - | - | 1MHz | - | - | - | - | - | 100ns 100ns | - | - | - | 30mA | - | 4μs, 4μs | - | 1/0 | - | - | - | - | ||
Tiny WHSL | In Stock | - | Datasheet | - | - | Surface Mount | Surface Mount | 6-SOIC (0.173, 4.40mm Width), 5 Leads | - | 5-SO | - | - | -40°C~85°C | Tape & Reel (TR) | - | NEPOC | - | - | Obsolete | 1 (Unlimited) | - | - | - | - | - | - | - | 4.5V~5.5V | - | - | 3750Vrms | Open Collector | - | - | 1 | - | - | 1.65V | 35 ns | DC | - | - | - | - | 10Mbps | - | 25mA | - | - | - | 20ns 5ns | - | - | - | 30mA | - | 75ns, 75ns | 15kV/μs | 1/0 | - | - | RoHS Compliant | - | ||
![]() ACFL-6212T-060E Broadcom Limited | 1083 | - | - | 17 Weeks | - | Surface Mount | Surface Mount | 12-BSOP (0.295, 7.50mm Width) | 12 | - | - | Automotive grade | -40°C~125°C | Tube | 2016 | Automotive, AEC-Q100, R²Coupler™ | e3 | - | Active | 1 (Unlimited) | - | Tin (Sn) | - | - | - | 8541.40.80.00 | 30mW | 3V~5.5V | - | - | 5000Vrms | Push-Pull, Totem Pole | - | - | 2 | - | - | 1.5V | 100 ns | DC | - | LOGIC IC OUTPUT OPTOCOUPLER | - | - | 15MBd | - | 10mA | - | - | - | 10ns 10ns | - | - | 15mA | 20mA | - | 100ns, 100ns | 15kV/μs | 1/1 | - | - | ROHS3 Compliant | - | ||
Tiny WHSL | In Stock | - | Datasheet | 19 Weeks | - | - | Surface Mount | 8-SMD, Gull Wing | 8 | - | 2 | - | -40°C~85°C | Tube | 2017 | - | - | - | Last Time Buy | Not Applicable | - | - | - | - | OPEN COLLECTOR, UL RECOGNIZED | - | - | 4.5V~5.5V | - | - | 2500Vrms | Open Collector, Schottky Clamped | - | - | 2 | - | - | 1.65V | - | DC | - | LOGIC IC OUTPUT OPTOCOUPLER | 10mA | - | 10MBd | - | - | - | - | - | 30ns 30ns | - | - | - | 20mA | 0.016A | 75ns, 75ns | 1kV/μs | 2/0 | - | - | RoHS Compliant | - | ||
![]() PS9924-Y-AX CEL | In Stock | - | Datasheet | 10 Weeks | - | Surface Mount | Surface Mount | 8-SOIC (0.543, 13.80mm Width) | 8 | 8-LSDIP | - | - | -40°C~110°C | Tube | - | - | - | - | Active | 1 (Unlimited) | - | - | 110°C | -40°C | - | - | 250mW | 2.7V~5.5V | - | - | 7500Vrms | Open Collector | - | - | 1 | - | - | 1.56V | 75 ns | DC | - | - | - | - | 10Mbps | Unidirectional | 25mA | - | 1.56V | 5 ns | 20ns 5ns | - | - | - | 25mA | - | 75ns, 75ns | 15kV/μs | 1/0 | - | No | ROHS3 Compliant | Lead Free | ||
![]() HCPL-5231#100 Broadcom Limited | 2575 |
| - | 17 Weeks | - | Surface Mount | Surface Mount | 8-SMD Butt Joint | 8 | - | 2 | Military grade | -55°C~125°C | Bulk | - | - | e4 | - | Active | 3 (168 Hours) | EAR99 | Gold (Au) | - | - | CMOS COMPATIBLE, HIGH RELIABILITY | - | 200mW | 4.5V~20V | 20V | - | 1500VDC | Push-Pull, Totem Pole | 15mA | COMPLEX | 2 | 200mW | 15mA | 1.3V | 350 ns | DC | 350 ns | LOGIC IC OUTPUT OPTOCOUPLER | 8mA | 3e-7 ns | 5MBd | Unidirectional | 15mA | 45ns | - | 10 ns | 45ns 10ns | - | 3V | - | - | 0.015A | 350ns, 350ns | 1kV/μs | 2/0 | - | Yes | ROHS3 Compliant | - | ||
![]() 5962-8876904KXA Broadcom Limited | 575 |
| - | 56 Weeks | - | Surface Mount | Surface Mount | 8-SMD, Gull Wing | 8 | - | 2 | Military grade | -55°C~125°C | Tube | - | - | - | - | Active | 1 (Unlimited) | EAR99 | - | - | - | CMOS COMPATIBLE, HIGH RELIABILITY | - | 200mW | 4.5V~20V | 20V | - | 1500VDC | Push-Pull, Totem Pole | 15mA | COMPLEX | 2 | 200mW | 15mA | 1.3V | 350 ns | DC | 350 ns | LOGIC IC OUTPUT OPTOCOUPLER | 8mA | 3.5e-7 ns | 5MBd | Unidirectional | 15mA | 45ns | - | 10 ns | 45ns 10ns | - | 3V | - | - | 0.015A | 350ns, 350ns | 1kV/μs | 2/0 | - | No | Non-RoHS Compliant | - | ||
![]() 74OL6000W ON Semiconductor | In Stock | - | Datasheet | - | - | - | Through Hole | 6-DIP (0.400, 10.16mm) | - | 6-DIP | - | - | 0°C~70°C | Tube | 2003 | OPTOLOGIC™ | - | - | Obsolete | 1 (Unlimited) | - | - | - | - | - | - | - | 4.5V~5.5V | - | - | 5300Vrms | Push-Pull, Totem Pole | - | - | 1 | - | - | - | - | Logic | - | - | - | - | 15MBd | - | - | - | - | - | 45ns 5ns | - | - | - | - | - | 100ns, 100ns | 5kV/μs | 1/0 | - | - | - | - | ||
![]() PS9617L-E3-A CEL | In Stock | - | Datasheet | - | - | - | Surface Mount | 8-SMD, Gull Wing | - | 8-SMD Gull Wing | - | - | -40°C~85°C | Tape & Reel (TR) | - | NEPOC | - | - | Obsolete | 1 (Unlimited) | - | - | - | - | - | - | - | 4.5V~5.5V | - | - | 5000Vrms | Open Collector | - | - | 1 | - | - | 1.65V | - | DC | - | - | - | - | 10Mbps | - | - | - | - | - | 20ns 10ns | - | - | - | 30mA | - | 75ns, 75ns | 15kV/μs | 1/0 | - | - | - | - | ||
![]() 74OL6010W ON Semiconductor | In Stock | - | Datasheet | - | - | - | Through Hole | 6-DIP (0.400, 10.16mm) | - | 6-DIP | - | - | 0°C~70°C | Tube | 2003 | OPTOLOGIC™ | - | - | Obsolete | 1 (Unlimited) | - | - | - | - | - | - | - | 4.5V~15V | - | - | 5300Vrms | Open Collector, Schottky Clamped | - | - | 1 | - | - | - | - | Logic | - | - | - | - | 15MBd | - | - | - | - | - | 50ns 5ns | - | - | - | - | - | 180ns, 120ns | 5kV/μs | 1/0 | - | - | - | - | ||
![]() 74OL60013SD ON Semiconductor | In Stock | - | Datasheet | - | - | - | Surface Mount | 6-SMD, Gull Wing | - | 6-SMD | - | - | 0°C~70°C | Tape & Reel (TR) | 2003 | OPTOLOGIC™ | - | - | Obsolete | 1 (Unlimited) | - | - | - | - | - | - | - | 4.5V~5.5V | - | - | 5300Vrms | Push-Pull, Totem Pole | - | - | 1 | - | - | - | - | Logic | - | - | - | - | 15MBd | - | - | - | - | - | 45ns 5ns | - | - | - | - | - | 100ns, 100ns | 5kV/μs | 1/0 | - | - | - | - | ||
![]() 6N137W ON Semiconductor | In Stock | - | Datasheet | - | - | - | Through Hole | 8-DIP (0.400, 10.16mm) | - | - | - | - | -40°C~85°C | Tube | - | - | - | - | Obsolete | 1 (Unlimited) | - | - | - | - | - | - | - | 4.5V~5.5V | - | compliant | 2500Vrms | Open Collector | - | - | 1 | - | - | 1.4V | - | DC | - | LOGIC IC OUTPUT OPTOCOUPLER | - | - | 10Mbps | - | - | - | - | - | 50ns 12ns | - | - | - | - | - | 75ns, 75ns | 10kV/μs (Typ) | 1/0 | - | - | RoHS Compliant | - | ||
![]() HCPL-263N-320E Broadcom Limited | 5 |
| - | 17 Weeks | Tin | Surface Mount | Surface Mount | 8-SMD, Gull Wing | 8 | 8-DIP Gull Wing | 2 | Industrial grade | -40°C~85°C | Tube | 2007 | - | - | - | Active | 1 (Unlimited) | - | - | 85°C | -40°C | - | - | 60mW | 4.5V~5.5V | - | - | 5000Vrms | Open Collector, Schottky Clamped | 50mA | - | 2 | 60mW | 50mA | 1.3V | 100 ns | DC | 100 ns | - | 10mA | - | 10MBd | Unidirectional | 50mA | 42ns | 1.3V | 12 ns | 42ns 12ns | - | 3V | - | 10mA | - | 100ns, 100ns | 15kV/μs | 2/0 | - | No | ROHS3 Compliant | Lead Free | ||
![]() HCPL-263L#520 Broadcom Limited | In Stock | - | - | 17 Weeks | - | Surface Mount | Surface Mount | 8-SMD, Gull Wing | 8 | - | 2 | - | -40°C~85°C | Tape & Reel (TR) | 2013 | - | e0 | - | Active | 1 (Unlimited) | EAR99 | Tin/Lead (Sn/Pb) | - | - | UL RECOGNIZED | - | 60mW | 2.7V~3.6V 4.5V~5.5V | 5.5V | - | 5000Vrms | Open Collector, Schottky Clamped | 50mA | - | 2 | - | - | 1.5V | 75 ns | DC | 90 ns | LOGIC IC OUTPUT OPTOCOUPLER | - | 9e-8 ns | 15MBd | Unidirectional | 50mA | 45ns | - | 20 ns | 24ns 10ns | 0.015A | - | - | 15mA | 0.05A | 75ns, 75ns | 10kV/μs | 2/0 | - | No | Non-RoHS Compliant | Contains Lead |