- Manufacturer
- Input Type
- Inputs - Side 1/Side 2
- Moisture Sensitivity Level (MSL)
- Mount
- Mounting Type
- Number of Pins
- Operating Temperature
- Output Type
- Package / Case
- Packaging
- Part Status
- RoHS Status
Attribute column
Categories
Optoisolators - Logic Output
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Mounting Type | Package / Case | Surface Mount | Number of Pins | Supplier Device Package | Weight | Number of Elements | Operating Temperature (Max.) | Operating Temperature (Min.) | Usage Level | Operating Temperature | Packaging | Published | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | ECCN Code | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Additional Feature | HTS Code | Max Power Dissipation | Voltage - Supply | Supply Voltage | Voltage - Isolation | Output Type | Max Output Current | Supply Voltage-Min (Vsup) | Configuration | Number of Channels | Power Dissipation | Output Current | Voltage - Forward (Vf) (Typ) | Propagation Delay | Input Type | Turn On Delay Time | Optoelectronic Device Type | Forward Current | Response Time | Data Rate | Direction | Output Current per Channel | Rise Time | Forward Voltage | Fall Time (Typ) | Rise / Fall Time (Typ) | Forward Current-Max | Reverse Breakdown Voltage | Current - DC Forward (If) (Max) | On-State Current-Max | Propagation Delay tpLH / tpHL (Max) | Common Mode Transient Immunity (Min) | Inputs - Side 1/Side 2 | Current Transfer Ratio | Hysteresis Ratio-Nom | Radiation Hardening | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() ACPL-K63L-560E Broadcom Limited | 73108 |
| - | 22 Weeks | Surface Mount | Surface Mount | 8-SOIC (0.268, 6.81mm Width) | - | 8 | - | - | - | - | - | - | -40°C~100°C | Tape & Reel (TR) | 2009 | - | - | Active | 1 (Unlimited) | EAR99 | - | - | - | - | - | 60mW | 2.7V~3.6V 4.5V~5.5V | - | 5000Vrms | Open Collector, Schottky Clamped | 50mA | - | - | 2 | 60mW | 50mA | 1.5V | 90 ns | DC | 90 ns | - | 15mA | - | 15MBd | Unidirectional | 50mA | 45ns | - | 20 ns | 24ns 10ns | - | 5V | - | - | 75ns, 75ns | 15kV/μs | 2/0 | - | - | No | ROHS3 Compliant | Lead Free | ||
![]() HCNW2611#500 Broadcom Limited | In Stock | - | - | 17 Weeks | Surface Mount | Surface Mount | 8-SMD, Gull Wing | - | 8 | - | - | 1 | - | - | - | -40°C~85°C | Tape & Reel (TR) | 2013 | e3 | - | Active | 1 (Unlimited) | EAR99 | Matte Tin (Sn) | - | - | TTL COMPATIBLE, UL RECOGNIZED, VDE APPROVED | - | 85mW | 4.5V~5.5V | 5V | 5000Vrms | Open Collector, Schottky Clamped | 50mA | - | SINGLE | 1 | 85mW | 50mA | 1.64V | 75 ns | DC | 75 ns | LOGIC IC OUTPUT OPTOCOUPLER | 20mA | 1e-7 ns | 10MBd | Unidirectional | 50mA | 24ns | - | 10 ns | 24ns 10ns | - | 3V | - | 0.05A | 100ns, 100ns | 15kV/μs | 1/0 | - | - | No | Non-RoHS Compliant | Contains Lead | ||
![]() 6N137V ON Semiconductor | In Stock | - | Datasheet | - | Through Hole | Through Hole | 8-DIP (0.300, 7.62mm) | - | 8 | 8-DIP | 819mg | 1 | - | - | - | -40°C~85°C | Tube | - | - | - | Obsolete | 1 (Unlimited) | - | - | 85°C | -40°C | - | - | 100mW | 4.5V~5.5V | - | 2500Vrms | Open Collector | 50mA | - | - | 1 | 100mW | 50mA | 1.4V | 75 ns | DC | 75 ns | - | 50mA | - | 10Mbps | Unidirectional | 50mA | 50ns | 1.75V | 12 ns | 50ns 12ns | - | 5V | 50mA | - | 75ns, 75ns | 10kV/μs (Typ) | 1/0 | - | - | No | RoHS Compliant | Lead Free | ||
![]() HCPL-7721#560 Broadcom Limited | In Stock | - | - | 17 Weeks | Surface Mount | Surface Mount | 8-SMD, Gull Wing | - | 8 | - | - | 1 | - | - | - | -40°C~85°C | Tape & Reel (TR) | 2013 | e3 | - | Active | 1 (Unlimited) | EAR99 | Matte Tin (Sn) | - | - | UL RECOGNIZED, VDE APPROVED | - | 150mW | 4.5V~5.5V | 5.5V | 3750Vrms | Push-Pull, Totem Pole | 10mA | - | COMPLEX | 1 | - | - | - | 40 ns | Logic | 40 ns | - | - | 4e-8 ns | 25MBd | Unidirectional | 10mA | 9ns | - | 8 ns | 9ns 8ns | - | - | - | - | 40ns, 40ns | 10kV/μs | 1/0 | - | - | No | Non-RoHS Compliant | Contains Lead | ||
![]() APS2241SX Panasonic Electric Works | 30000 |
| Datasheet | 8 Weeks | - | Surface Mount | 6-SOIC (0.173, 4.40mm Width), 5 Leads | - | - | - | - | - | - | - | - | -40°C~105°C | Tape & Reel (TR) | - | - | - | Active | 2A (4 Weeks) | - | - | - | - | - | - | - | 2.7V~5.5V | - | 3750Vrms | Open Drain | - | - | - | 1 | - | - | 1.6V | - | DC | - | LOGIC IC OUTPUT OPTOCOUPLER | - | - | 20Mbps | - | - | - | - | - | 18ns 1ns | - | - | 25mA | - | 60ns, 60ns | 20kV/μs | 1/0 | - | - | - | RoHS Compliant | - | ||
![]() HCPL-2212#300 Broadcom Limited | In Stock | - | Datasheet | 17 Weeks | Surface Mount | Surface Mount | 8-SMD, Gull Wing | - | 8 | - | - | 1 | - | - | - | -40°C~85°C | Tube | 2013 | e0 | no | Active | 1 (Unlimited) | - | Tin/Lead (Sn/Pb) | - | - | CMOS COMPATIBLE, UL RECOGNIZED | - | 210mW | 4.5V~20V | 20V | 3750Vrms | Push-Pull, Totem Pole | 25mA | - | SINGLE | 1 | 210mW | 25mA | 1.5V | 300 ns | DC | 300 ns | LOGIC IC OUTPUT OPTOCOUPLER | 10mA | 3e-7 ns | 5MBd | Unidirectional | 25mA | 30ns | - | 7 ns | 30ns 7ns | - | 5V | - | 0.025A | 300ns, 300ns | 5kV/μs, 10kV/μs | 1/0 | - | - | No | Non-RoHS Compliant | Contains Lead | ||
![]() APS1241SX Panasonic Electric Works | 30000 | - | Datasheet | 8 Weeks | - | Surface Mount | 6-SOIC (0.173, 4.40mm Width), 5 Leads | - | - | - | - | - | - | - | - | -40°C~105°C | Tape & Reel (TR) | - | - | - | Active | 2A (4 Weeks) | - | - | - | - | - | - | - | 2.7V~5.5V | - | 3750Vrms | Push-Pull, Totem Pole | - | - | - | 1 | - | - | 1.6V | - | DC | - | LOGIC IC OUTPUT OPTOCOUPLER | - | - | 20Mbps | - | - | - | - | - | 2ns 2ns | - | - | 25mA | - | 55ns, 55ns | 20kV/μs | 1/0 | - | - | - | RoHS Compliant | - | ||
![]() APS2241SZ Panasonic Electric Works | 24000 | - | Datasheet | 8 Weeks | - | Surface Mount | 6-SOIC (0.173, 4.40mm Width), 5 Leads | - | - | - | - | - | - | - | - | -40°C~105°C | Tape & Reel (TR) | - | - | - | Active | 2A (4 Weeks) | - | - | - | - | - | - | - | 2.7V~5.5V | - | 3750Vrms | Open Drain | - | - | - | 1 | - | - | 1.6V | - | DC | - | LOGIC IC OUTPUT OPTOCOUPLER | - | - | 20Mbps | - | - | - | - | - | 18ns 1ns | - | - | 25mA | - | 60ns, 60ns | 20kV/μs | 1/0 | - | - | - | RoHS Compliant | - | ||
![]() HCPL-7721#500 Broadcom Limited | In Stock | - | Datasheet | 17 Weeks | Surface Mount | Surface Mount | 8-SMD, Gull Wing | - | 8 | - | - | 1 | - | - | - | -40°C~85°C | Tape & Reel (TR) | 2013 | e0 | - | Active | 1 (Unlimited) | EAR99 | Tin/Lead (Sn/Pb) | - | - | UL RECOGNIZED | - | 150mW | 4.5V~5.5V | 5.5V | 3750Vrms | Push-Pull, Totem Pole | 10mA | - | SINGLE | 1 | 150mW | 10mA | - | 40 ns | Logic | 40 ns | - | - | 4e-8 ns | 25MBd | Unidirectional | 10mA | 9ns | - | 8 ns | 9ns 8ns | - | - | - | - | 40ns, 40ns | 10kV/μs | 1/0 | - | - | No | Non-RoHS Compliant | Contains Lead | ||
![]() H11N2S ON Semiconductor | In Stock | - | Datasheet | - | - | Surface Mount | 6-SMD, Gull Wing | YES | - | - | - | 1 | 85°C | -40°C | - | - | Tube | 1997 | e3 | yes | Obsolete | 1 (Unlimited) | EAR99 | Tin (Sn) | - | - | - | - | - | - | 15V | 7500Vrms | Open Collector | - | 4V | SINGLE | 1 | - | - | 1.4V | - | DC | - | LOGIC IC OUTPUT OPTOCOUPLER | - | 1.5e-7 ns | 5MHz | - | - | - | - | - | - | 0.03A | - | 5mA | 0.05A | 330ns, 330ns | - | 1/0 | - | 0.65 | - | Non-RoHS Compliant | - | ||
Tiny WHSL | 6000 |
| Datasheet | 12 Weeks | - | Surface Mount | 8-SMD, Gull Wing | - | - | - | - | - | - | - | - | -40°C~125°C | Tape & Reel (TR) | 2015 | - | - | Active | Not Applicable | - | - | - | - | - | 8541.40.80.00 | - | 2.7V~5.5V | - | 5000Vrms | Open Collector | - | - | - | 2 | - | - | 1.55V | - | DC | - | LOGIC IC OUTPUT OPTOCOUPLER | - | - | 10MBd | - | - | - | - | - | 12ns 3ns | - | - | 20mA | - | 75ns, 75ns | 20kV/μs | 2/0 | - | - | - | RoHS Compliant | - | ||
![]() HCPL-5400 Broadcom Limited | 80 |
| - | 12 Weeks | Through Hole | Through Hole | 8-CDIP (0.300, 7.62mm) | - | 8 | - | - | 1 | - | - | Commercial grade | -55°C~125°C | Tube | 2008 | e4 | - | Active | 1 (Unlimited) | EAR99 | Gold (Au) | - | - | CMOS COMPATIBLE, HIGH RELIABILITY | - | 200mW | 4.75V~5.25V | 5.25V | 1500VDC | Tri-State | 25mA | - | SINGLE | 1 | 200mW | 25mA | 1.35V | 60 ns | DC | 60 ns | LOGIC IC OUTPUT OPTOCOUPLER | 10mA | - | 40Mbps | Unidirectional | 25mA | 15ns | - | 10 ns | 15ns 10ns | - | 3V | - | 0.025A | 60ns, 60ns | 500V/μs | 1/0 | - | - | Yes | ROHS3 Compliant | Exempt | ||
![]() PS9513L2-AX Renesas Electronics America | 317 |
| Datasheet | 16 Weeks | - | Surface Mount | 8-SMD, Gull Wing | - | - | - | - | 1 | - | - | - | -40°C~100°C | Tube | - | e4 | yes | Active | 1 (Unlimited) | - | Nickel/Palladium/Gold (Ni/Pd/Au) | - | - | UL RECOGNIZED | - | - | 4.5V~20V | - | 5000Vrms | Open Collector | - | - | SINGLE | 1 | - | - | 1.65V | - | DC | - | LOGIC IC OUTPUT OPTOCOUPLER | - | - | 1Mbps | - | - | - | - | - | - | 0.02A | - | 25mA | - | 750ns, 500ns | 15kV/μs | 1/0 | - | - | - | ROHS3 Compliant | - | ||
![]() ACPL-K74T-060E Broadcom Limited | 1039 |
| - | 26 Weeks | Surface Mount | Surface Mount | 8-SOIC (0.268, 6.81mm Width) | - | 8 | - | - | - | - | - | Automotive grade | -40°C~125°C | Tube | 2016 | - | - | Active | 1 (Unlimited) | - | - | - | - | - | - | 40mW | 3V~5.5V | - | 5000Vrms | Push-Pull, Totem Pole | - | - | - | 2 | 40mW | - | 1.5V | 35 ns | DC | 35 ns | - | 20mA | - | - | Unidirectional | - | - | - | 10 ns | 10ns 10ns | - | 5V | - | - | 35ns, 35ns | 15kV/μs | 2/0 | - | - | No | ROHS3 Compliant | - | ||
![]() 5962-8876801YA Broadcom Limited | 2430 |
| - | 17 Weeks | Surface Mount | Surface Mount | 8-SMD Butt Joint | - | 8 | - | - | 1 | - | - | Military grade | -55°C~125°C | Tube | - | e0 | - | Active | 1 (Unlimited) | EAR99 | Tin/Lead (Sn/Pb) | - | - | CMOS COMPATIBLE, HIGH RELIABILITY | - | 200mW | 4.5V~20V | 20V | 1500VDC | Tri-State | 15mA | - | COMPLEX | 1 | - | - | 1.3V | 350 ns | DC | 350 ns | LOGIC IC OUTPUT OPTOCOUPLER | - | 3e-7 ns | 5MBd | Unidirectional | 15mA | 45ns | - | 10 ns | 45ns 10ns | - | - | 8mA | - | 350ns, 350ns | 1kV/μs | 1/0 | - | - | No | Non-RoHS Compliant | - | ||
![]() 5962-8876801YC Broadcom Limited | 2915 |
| - | 17 Weeks | Surface Mount | Surface Mount | 8-SMD Butt Joint | - | 8 | - | - | 1 | - | - | Military grade | -55°C~125°C | Tube | - | e4 | - | Active | 1 (Unlimited) | EAR99 | Gold (Au) | - | - | CMOS COMPATIBLE, HIGH RELIABILITY | - | 200mW | 4.5V~20V | 20V | 1500VDC | Tri-State | 15mA | - | COMPLEX | 1 | - | - | 1.3V | 350 ns | DC | 350 ns | LOGIC IC OUTPUT OPTOCOUPLER | - | 3e-7 ns | 5MBd | Unidirectional | 15mA | 45ns | - | 10 ns | 45ns 10ns | - | - | 8mA | - | 350ns, 350ns | 1kV/μs | 1/0 | - | - | No | ROHS3 Compliant | - | ||
![]() 5962-8876901YA Broadcom Limited | 2615 |
| - | 17 Weeks | Surface Mount | Surface Mount | 8-SMD Butt Joint | - | 8 | - | - | 2 | - | - | Military grade | -55°C~125°C | Tube | - | e0 | - | Active | 1 (Unlimited) | EAR99 | Tin/Lead (Sn/Pb) | - | - | CMOS COMPATIBLE, HIGH RELIABILITY | - | 200mW | 4.5V~20V | 20V | 1500VDC | Push-Pull, Totem Pole | 15mA | - | COMPLEX | 2 | - | - | 1.3V | 350 ns | DC | 350 ns | LOGIC IC OUTPUT OPTOCOUPLER | - | 3e-7 ns | 5MBd | Unidirectional | 15mA | 45ns | - | 10 ns | 45ns 10ns | - | - | 8mA | 0.015A | 350ns, 350ns | 1kV/μs | 2/0 | - | - | No | Non-RoHS Compliant | - | ||
![]() HCPL-530K#200 Broadcom Limited | 812 |
| - | 56 Weeks | Through Hole | Through Hole | 8-CDIP (0.300, 7.62mm) | - | 8 | - | - | 1 | - | - | Military grade | -55°C~125°C | Bulk | - | - | - | Active | 3 (168 Hours) | EAR99 | - | - | - | HIGH RELIABILITY | - | 145mW | 4.5V~30V | 30V | 1500VDC | Open Collector, Schottky Clamped | 15mA | - | SINGLE | 1 | - | - | 1.5V | 500 ns | DC | 750 ns | LOGIC IC OUTPUT OPTOCOUPLER | - | - | - | Unidirectional | 15mA | - | - | - | - | 0.025A | - | 25mA | - | 750ns, 500ns | 10kV/μs (Typ) | 1/0 | 90 % | - | No | Non-RoHS Compliant | - | ||
Tiny WHSL | 3 |
| Datasheet | 12 Weeks | - | Surface Mount | 6-SOIC (0.179, 4.55mm Width), 5 Leads | - | - | - | - | - | - | - | - | -40°C~125°C | Tape & Reel (TR) | 2015 | - | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | 2.7V~5.5V | - | 3750Vrms | Push-Pull, Totem Pole | - | - | - | 1 | - | - | 1.61V | - | AC, DC | - | - | - | - | 20MBd | - | - | - | - | - | 15ns 15ns | - | - | 25mA | - | 40ns, 40ns | 20kV/μs | 1/0 | - | - | - | RoHS Compliant | - | ||
![]() ACPL-5600L-300 Broadcom Limited | 5 |
| - | 12 Weeks | Surface Mount | Surface Mount | 8-CSMD, Gull Wing | - | - | - | - | 1 | - | - | Military grade | -55°C~125°C | Tube | - | e0 | - | Active | 1 (Unlimited) | EAR99 | Tin/Lead (Sn/Pb) | - | - | - | - | 200mW | 3V~3.6V | 3.3V | 1500VDC | Open Collector, Schottky Clamped | - | - | - | 1 | - | - | 1.55V | 100 ns | DC | 140 ns | LOGIC IC OUTPUT OPTOCOUPLER | - | 1.4e-7 ns | 10MBd | Unidirectional | 25mA | 90ns | - | 40 ns | 20ns 8ns | 0.02A | - | 20mA | - | 100ns, 100ns | 1kV/μs | 1/0 | 100 % | - | No | Non-RoHS Compliant | - |