- Manufacturer
- Input Type
- Inputs - Side 1/Side 2
- Moisture Sensitivity Level (MSL)
- Mount
- Mounting Type
- Number of Pins
- Operating Temperature
- Output Type
- Package / Case
- Packaging
- Part Status
- RoHS Status
Attribute column
Categories
Optoisolators - Logic Output
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Mounting Type | Package / Case | Number of Pins | Supplier Device Package | Number of Elements | Power Dissipation (Max) | Usage Level | Operating Temperature | Packaging | Published | Series | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | ECCN Code | Terminal Finish | Additional Feature | HTS Code | Max Power Dissipation | Voltage - Supply | Supply Voltage | Voltage - Isolation | Output Voltage | Output Type | Max Output Current | Configuration | Number of Channels | Power Dissipation | Output Current | Voltage - Forward (Vf) (Typ) | Propagation Delay | Input Type | Turn On Delay Time | Optoelectronic Device Type | Forward Current | Response Time | Data Rate | Direction | Output Current per Channel | Rise Time | Fall Time (Typ) | Rise / Fall Time (Typ) | Forward Current-Max | Reverse Breakdown Voltage | Max Input Current | Current - DC Forward (If) (Max) | Input Current | On-State Current-Max | Propagation Delay tpLH / tpHL (Max) | Common Mode Transient Immunity (Min) | Inputs - Side 1/Side 2 | Current Transfer Ratio | Radiation Hardening | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() ACPL-5600L-300 Broadcom Limited | 5 |
| - | 12 Weeks | Surface Mount | Surface Mount | 8-CSMD, Gull Wing | - | - | 1 | - | Military grade | -55°C~125°C | Tube | - | - | e0 | - | Active | 1 (Unlimited) | EAR99 | Tin/Lead (Sn/Pb) | - | - | 200mW | 3V~3.6V | 3.3V | 1500VDC | - | Open Collector, Schottky Clamped | - | - | 1 | - | - | 1.55V | 100 ns | DC | 140 ns | LOGIC IC OUTPUT OPTOCOUPLER | - | 1.4e-7 ns | 10MBd | Unidirectional | 25mA | 90ns | 40 ns | 20ns 8ns | 0.02A | - | - | 20mA | - | - | 100ns, 100ns | 1kV/μs | 1/0 | 100 % | No | Non-RoHS Compliant | - | ||
![]() ACPL-5600L-200 Broadcom Limited | 5 |
| - | 12 Weeks | Through Hole | Through Hole | 8-CDIP (0.300, 7.62mm) | 8 | - | 1 | - | Military grade | -55°C~125°C | Tube | - | - | e0 | - | Active | 1 (Unlimited) | EAR99 | Tin/Lead (Sn/Pb) | - | - | 200mW | 3V~3.6V | 3.3V | 1500VDC | - | Open Collector, Schottky Clamped | - | - | 1 | 200mW | 25mA | 1.55V | 100 ns | DC | 140 ns | LOGIC IC OUTPUT OPTOCOUPLER | 20mA | 1.4e-7 ns | 10MBd | Unidirectional | 25mA | 90ns | 40 ns | 20ns 8ns | - | 5V | - | - | - | - | 100ns, 100ns | 1kV/μs | 1/0 | 100 % | No | Non-RoHS Compliant | - | ||
![]() ACPL-2672L-100 Broadcom Limited | 2471 |
| - | 17 Weeks | Through Hole | Through Hole | 16-DIP | 16 | - | 2 | - | Military grade | -55°C~125°C | Tube | - | - | e4 | - | Active | 1 (Unlimited) | EAR99 | Gold (Au) | - | 8541.40.80.00 | 200mW | 3V~3.6V | 3.3V | 1500VDC | - | Open Collector, Schottky Clamped | - | - | 2 | - | - | 1.55V | 100 ns | DC | 140 ns | LOGIC IC OUTPUT OPTOCOUPLER | - | 1.4e-7 ns | 10MBd | Unidirectional | 25mA | 90ns | 40 ns | 20ns 8ns | - | - | - | 20mA | - | - | 100ns, 100ns | 1kV/μs | 2/0 | 100 % | No | ROHS3 Compliant | - | ||
![]() 5962-8876802KYA Broadcom Limited | 548 |
| - | 56 Weeks | Surface Mount | Surface Mount | 8-SMD Butt Joint | 8 | - | 1 | - | Military grade | -55°C~125°C | Tube | - | - | - | - | Active | 1 (Unlimited) | EAR99 | - | CMOS COMPATIBLE, HIGH RELIABILITY | - | 200mW | 4.5V~20V | 20V | 1500VDC | - | Tri-State | 15mA | COMPLEX | 1 | - | - | 1.3V | 350 ns | DC | 350 ns | LOGIC IC OUTPUT OPTOCOUPLER | - | 3.5e-7 ns | 5MBd | Unidirectional | 15mA | 45ns | 10 ns | 45ns 10ns | - | - | - | 8mA | - | - | 350ns, 350ns | 1kV/μs | 1/0 | - | No | Non-RoHS Compliant | - | ||
![]() 5962-8876802KYC Broadcom Limited | 826 |
| - | 56 Weeks | Surface Mount | Surface Mount | 8-SMD Butt Joint | 8 | - | 1 | - | Military grade | -55°C~125°C | Tube | - | - | e4 | - | Active | 1 (Unlimited) | EAR99 | Gold (Au) | CMOS COMPATIBLE, HIGH RELIABILITY | - | 200mW | 4.5V~20V | 20V | 1500VDC | - | Tri-State | 15mA | COMPLEX | 1 | - | - | 1.3V | 350 ns | DC | 350 ns | LOGIC IC OUTPUT OPTOCOUPLER | - | 3.5e-7 ns | 5MBd | Unidirectional | 15mA | 45ns | 10 ns | 45ns 10ns | - | - | - | 8mA | - | - | 350ns, 350ns | 1kV/μs | 1/0 | - | No | ROHS3 Compliant | - | ||
![]() 5962-8876905K2A Broadcom Limited | 998 |
| - | 56 Weeks | Surface Mount | Surface Mount | 20-CLCC | 20 | - | 2 | - | Military grade | -55°C~125°C | Tube | - | - | - | - | Active | 1 (Unlimited) | EAR99 | - | CMOS COMPATIBLE, HIGH RELIABILITY | 8541.40.80.00 | 200mW | 4.5V~20V | 20V | 1500VDC | - | Push-Pull, Totem Pole | 15mA | COMPLEX | 2 | 200mW | 15mA | 1.3V | 350 ns | DC | 350 ns | LOGIC IC OUTPUT OPTOCOUPLER | 8mA | 3.5e-7 ns | 5MBd | Unidirectional | 15mA | 45ns | 10 ns | 45ns 10ns | - | 3V | - | - | - | 0.015A | 350ns, 350ns | 1kV/μs | 2/0 | - | No | Non-RoHS Compliant | - | ||
![]() 5962-8876802KXA Broadcom Limited | 532 |
| - | 56 Weeks | Surface Mount | Surface Mount | 8-SMD, Gull Wing | 8 | - | 1 | - | Military grade | -55°C~125°C | Tube | - | - | - | - | Active | 1 (Unlimited) | EAR99 | - | CMOS COMPATIBLE, HIGH RELIABILITY | - | 200mW | 4.5V~20V | 20V | 1500VDC | - | Tri-State | 15mA | COMPLEX | 1 | 200mW | 15mA | 1.3V | 350 ns | DC | 350 ns | LOGIC IC OUTPUT OPTOCOUPLER | 8mA | 3.5e-7 ns | 5MBd | Unidirectional | 15mA | 45ns | 10 ns | 45ns 10ns | - | 3V | - | - | - | - | 350ns, 350ns | 1kV/μs | 1/0 | - | No | Non-RoHS Compliant | - | ||
![]() HCPL-530K Broadcom Limited | 683 |
| - | 56 Weeks | Through Hole | Through Hole | 8-CDIP (0.300, 7.62mm) | 8 | - | 1 | - | - | -55°C~125°C | Bulk | - | - | e4 | - | Active | 3 (168 Hours) | EAR99 | Nickel/Gold (Ni/Au) | HIGH RELIABILITY | - | 145mW | 4.5V~30V | 30V | 1500VDC | 30V | Open Collector, Schottky Clamped | 15mA | SINGLE | 1 | - | - | 1.5V | 500 ns | DC | 750 ns | LOGIC IC OUTPUT OPTOCOUPLER | - | - | 2 Mbps | Unidirectional | 15mA | - | - | - | 0.025A | - | - | 25mA | 20mA | - | 750ns, 500ns | 10kV/μs (Typ) | 1/0 | 90 % | No | ROHS3 Compliant | - | ||
![]() 5962-8876904KYA Broadcom Limited | 614 |
| - | 56 Weeks | Surface Mount | Surface Mount | 8-SMD Butt Joint | 8 | - | 2 | - | Military grade | -55°C~125°C | Tube | - | - | - | - | Active | 1 (Unlimited) | EAR99 | - | CMOS COMPATIBLE, HIGH RELIABILITY | - | 200mW | 4.5V~20V | 20V | 1500VDC | - | Push-Pull, Totem Pole | 15mA | COMPLEX | 2 | - | - | 1.3V | 350 ns | DC | 350 ns | LOGIC IC OUTPUT OPTOCOUPLER | - | 3.5e-7 ns | 5MBd | Unidirectional | 15mA | 45ns | 10 ns | 45ns 10ns | - | - | - | 8mA | - | 0.015A | 350ns, 350ns | 1kV/μs | 2/0 | - | No | Non-RoHS Compliant | - | ||
![]() ACPL-K72T-500E Broadcom Limited | 5 |
| - | 26 Weeks | Surface Mount | Surface Mount | 8-SOIC (0.268, 6.81mm Width) | - | - | - | - | Automotive grade | -40°C~125°C | Tape & Reel (TR) | 2016 | - | - | - | Active | 1 (Unlimited) | - | - | - | - | 40mW | 3V~5.5V | - | 5000Vrms | - | Push-Pull, Totem Pole | - | - | 1 | - | - | 1.5V | 100 ns | DC | 35 ns | - | - | - | - | Unidirectional | - | - | 10 ns | 10ns 10ns | - | - | - | 20mA | - | - | 100ns, 100ns | 25kV/μs | 1/0 | - | - | ROHS3 Compliant | - | ||
![]() HCPL-5430#200 Broadcom Limited | 2034 |
| - | 12 Weeks | Surface Mount, Through Hole | Through Hole | 8-DIP (0.300, 7.62mm) | 8 | - | 2 | - | Commercial grade | -55°C~125°C | Tube | 2014 | - | - | - | Active | 1 (Unlimited) | EAR99 | - | CMOS COMPATIBLE, HIGH RELIABILITY | - | 200mW | 4.75V~5.25V | 5.25V | 1500VDC | - | Push-Pull, Totem Pole | 25mA | - | 2 | 200mW | 25mA | 1.35V | 60 ns | DC | 60 ns | LOGIC IC OUTPUT OPTOCOUPLER | 10mA | - | 40Mbps | Unidirectional | 25mA | 15ns | 10 ns | 15ns 10ns | - | 3V | - | - | - | - | 60ns, 60ns | 500V/μs | 2/0 | - | Yes | Non-RoHS Compliant | Exempt | ||
![]() 5962-8876901YC Broadcom Limited | 2126 |
| - | 17 Weeks | Surface Mount | Surface Mount | 8-SMD Butt Joint | 8 | - | 2 | - | Military grade | -55°C~125°C | Tube | - | - | e4 | - | Active | 1 (Unlimited) | EAR99 | Gold (Au) | CMOS COMPATIBLE, HIGH RELIABILITY | - | 200mW | 4.5V~20V | 20V | 1500VDC | - | Push-Pull, Totem Pole | 15mA | COMPLEX | 2 | - | - | 1.3V | 350 ns | DC | 350 ns | LOGIC IC OUTPUT OPTOCOUPLER | - | 3e-7 ns | 5MBd | Unidirectional | 15mA | 45ns | 10 ns | 45ns 10ns | - | - | - | 8mA | - | 0.015A | 350ns, 350ns | 1kV/μs | 2/0 | - | No | ROHS3 Compliant | - | ||
![]() 5962-8876904KYC Broadcom Limited | 645 |
| - | 56 Weeks | Surface Mount | Surface Mount | 8-SMD Butt Joint | 8 | - | 2 | - | Military grade | -55°C~125°C | Tube | - | - | e4 | - | Active | 1 (Unlimited) | EAR99 | Gold (Au) | CMOS COMPATIBLE, HIGH RELIABILITY | - | 200mW | 4.5V~20V | 20V | 1500VDC | - | Push-Pull, Totem Pole | 15mA | COMPLEX | 2 | - | - | 1.3V | 350 ns | DC | 350 ns | LOGIC IC OUTPUT OPTOCOUPLER | - | 3.5e-7 ns | 5MBd | Unidirectional | 15mA | 45ns | 10 ns | 45ns 10ns | - | - | - | 8mA | - | 0.015A | 350ns, 350ns | 1kV/μs | 2/0 | - | No | ROHS3 Compliant | - | ||
![]() ACPL-P611-060E Broadcom Limited | In Stock | - | - | 22 Weeks | Surface Mount | Surface Mount | 6-SOIC (0.268, 6.80mm Width) | 6 | - | - | - | - | -40°C~100°C | Tube | 2013 | - | - | - | Active | 1 (Unlimited) | EAR99 | - | - | - | 85mW | 4.5V~5.5V | - | 3750Vrms | - | Open Collector, Schottky Clamped | 50mA | - | 1 | 85mW | 50mA | 1.5V | 75 ns | DC | 75 ns | - | 20mA | - | 10MBd | Unidirectional | 50mA | 24ns | 10 ns | 24ns 10ns | - | 5V | - | - | - | - | 75ns, 75ns | 10kV/μs | 1/0 | - | No | ROHS3 Compliant | Lead Free | ||
![]() H11L3M-V Everlight Electronics Co Ltd | In Stock | - | Datasheet | 20 Weeks | Through Hole | Through Hole | 6-DIP (0.400, 10.16mm) | 6 | - | 1 | - | - | -55°C~100°C | Tube | 2014 | - | - | yes | Active | 1 (Unlimited) | - | - | UL APPROVED, VDE APPROVED | - | 250mW | 3V~16V | - | 5000Vrms | - | Open Collector | - | SINGLE | 1 | - | - | 1.15V | 4 μs | DC | - | LOGIC IC OUTPUT OPTOCOUPLER | - | - | 1MHz | Unidirectional | 50mA | - | 100 ns | 100ns 100ns | - | - | - | 60mA | - | 0.05A | 4μs, 4μs | - | 1/0 | - | No | ROHS3 Compliant | - | ||
![]() TLP2160(F) Toshiba Semiconductor and Storage | 46000 |
| Datasheet | 12 Weeks | Surface Mount | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | 8 | - | 2 | 0.06W | - | -40°C~125°C | Tube | 2004 | - | - | - | Active | 1 (Unlimited) | - | - | - | - | - | 2.7V~5.5V | 5.5V | 2500Vrms | - | Push-Pull, Totem Pole | - | - | 2 | - | - | 1.55V | 40 ns | DC | - | - | - | 5.5e-8 ns | 20MBd | - | 10mA | 15ns | 15 ns | 15ns 15ns | - | - | 25mA | - | - | - | 40ns, 40ns | 20kV/μs | 2/0 | - | - | RoHS Compliant | Lead Free | ||
![]() HCPL-0211#560 Broadcom Limited | In Stock | - | - | 22 Weeks | Surface Mount | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | 8 | - | 1 | - | - | -40°C~85°C | Tape & Reel (TR) | 2013 | - | - | no | Active | 1 (Unlimited) | - | - | CMOS COMPATIBLE, UL RECOGNIZED | - | 210mW | 4.5V~20V | - | 3750Vrms | - | Push-Pull, Totem Pole | 25mA | SINGLE | 1 | 210mW | 25mA | 1.5V | 300 ns | DC | 300 ns | LOGIC IC OUTPUT OPTOCOUPLER | 10mA | - | 5MBd | Unidirectional | 25mA | 30ns | 7 ns | 30ns 7ns | - | 5V | - | - | - | 0.025A | 300ns, 300ns | 5kV/μs, 10kV/μs | 1/0 | - | No | Non-RoHS Compliant | Contains Lead | ||
![]() HCPL-0723-560 Broadcom Limited | In Stock | - | - | 22 Weeks | Surface Mount | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | 8 | - | 1 | - | - | -40°C~85°C | Tape & Reel (TR) | 2013 | - | e0 | - | Active | 1 (Unlimited) | EAR99 | Tin/Lead (Sn/Pb) | UL RECOGNIZED | - | 150mW | 4.5V~5.5V | 5.5V | 3750Vrms | - | Push-Pull, Totem Pole | 10mA | COMPLEX | 1 | - | - | - | 22 ns | Logic | 22 ns | - | - | 2.2e-8 ns | 50MBd | Unidirectional | 10mA | 8ns | 6 ns | 8ns 6ns | - | - | - | - | - | - | 22ns, 22ns | 10kV/μs | 1/0 | - | No | Non-RoHS Compliant | Contains Lead | ||
![]() 74OL6001 ON Semiconductor | In Stock | - | Datasheet | - | - | Through Hole | 6-DIP (0.300, 7.62mm) | - | 6-DIP | - | - | - | 0°C~70°C | Tube | 2003 | OPTOLOGIC™ | - | - | Obsolete | 1 (Unlimited) | - | - | - | - | - | 4.5V~5.5V | - | 5300Vrms | - | Push-Pull, Totem Pole | - | - | 1 | - | - | - | - | Logic | - | - | - | - | 15MBd | - | - | - | - | 45ns 5ns | - | - | - | - | - | - | 100ns, 100ns | 5kV/μs | 1/0 | - | - | - | - | ||
![]() HCPL-2212#360 Broadcom Limited | In Stock | - | - | 17 Weeks | Surface Mount | Surface Mount | 8-SMD, Gull Wing | 8 | - | 1 | - | - | -40°C~85°C | Tube | 2013 | - | e0 | no | Active | 1 (Unlimited) | - | Tin/Lead (Sn/Pb) | CMOS COMPATIBLE, UL RECOGNIZED | - | 210mW | 4.5V~20V | - | 3750Vrms | - | Push-Pull, Totem Pole | 25mA | SINGLE | 1 | 210mW | 25mA | 1.5V | 300 ns | DC | 300 ns | LOGIC IC OUTPUT OPTOCOUPLER | 10mA | - | 5MBd | Unidirectional | 25mA | 30ns | 7 ns | 30ns 7ns | - | 5V | - | - | - | 0.025A | 300ns, 300ns | 5kV/μs, 10kV/μs | 1/0 | - | No | Non-RoHS Compliant | Contains Lead |