- Manufacturer
- Input Type
- Inputs - Side 1/Side 2
- Moisture Sensitivity Level (MSL)
- Mount
- Mounting Type
- Number of Pins
- Operating Temperature
- Output Type
- Package / Case
- Packaging
- Part Status
- RoHS Status
Attribute column
Categories
Optoisolators - Logic Output
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Contact Plating | Mount | Mounting Type | Package / Case | Surface Mount | Number of Pins | Supplier Device Package | Shape | Number of Elements | Usage Level | Operating Temperature | Packaging | Published | Series | JESD-609 Code | Part Status | Moisture Sensitivity Level (MSL) | ECCN Code | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Additional Feature | HTS Code | Packing Method | Max Power Dissipation | Voltage - Supply | Number of Functions | Supply Voltage | Reach Compliance Code | Voltage - Isolation | Output Type | Max Output Current | Configuration | Number of Channels | Power Dissipation | Output Current | Voltage - Forward (Vf) (Typ) | Propagation Delay | Input Type | Turn On Delay Time | Optoelectronic Device Type | Forward Current | Max Output Voltage | Response Time | Data Rate | Direction | Output Current per Channel | Rise Time | Forward Voltage | Fall Time (Typ) | Rise / Fall Time (Typ) | Forward Current-Max | Reverse Breakdown Voltage | Current - DC Forward (If) (Max) | On-State Current-Max | Propagation Delay tpLH / tpHL (Max) | Common Mode Transient Immunity (Min) | Inputs - Side 1/Side 2 | Radiation Hardening | REACH SVHC | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() HCPL-7710-020 Broadcom Limited | In Stock | - | - | 17 Weeks | - | Through Hole | Through Hole | 8-DIP (0.300, 7.62mm) | - | 8 | - | - | 1 | - | -40°C~100°C | Tube | 2013 | - | e0 | Active | 1 (Unlimited) | EAR99 | Tin/Lead (Sn/Pb) | - | - | UL RECOGNIZED | - | - | 150mW | 4.5V~5.5V | - | - | - | 5000Vrms | Push-Pull, Totem Pole | 10mA | SINGLE | 1 | 150mW | 10mA | - | 40 ns | Logic | 40 ns | - | 10mA | - | - | 12.5MBd | Unidirectional | 10mA | 9ns | - | 8 ns | 13ns 5ns | - | - | - | - | 40ns, 40ns | 10kV/μs | 1/0 | No | - | Non-RoHS Compliant | Contains Lead | ||
![]() HCPL-7710-520 Broadcom Limited | In Stock | - | - | 17 Weeks | - | Surface Mount | Surface Mount | 8-SMD, Gull Wing | - | 8 | - | - | 1 | - | -40°C~100°C | Tape & Reel (TR) | 2013 | - | e0 | Active | 1 (Unlimited) | EAR99 | Tin/Lead (Sn/Pb) | - | - | UL RECOGNIZED | - | - | 150mW | 4.5V~5.5V | - | - | - | 5000Vrms | Push-Pull, Totem Pole | 10mA | SINGLE | 1 | 150mW | 10mA | - | 40 ns | Logic | 40 ns | - | 10mA | - | - | 12.5MBd | Unidirectional | 10mA | 9ns | - | 8 ns | 13ns 5ns | - | - | - | - | 40ns, 40ns | 10kV/μs | 1/0 | No | - | Non-RoHS Compliant | Contains Lead | ||
![]() HCPL-261N#300 Broadcom Limited | In Stock | - | - | 17 Weeks | - | Surface Mount | Surface Mount | 8-SMD, Gull Wing | - | 8 | - | - | 1 | - | -40°C~85°C | Tube | 2013 | - | e0 | Active | 1 (Unlimited) | EAR99 | Tin/Lead (Sn/Pb) | - | - | OPEN COLLECTOR, UL RECOGNIZED | - | - | 60mW | 4.5V~5.5V | - | 5.5V | - | 3750Vrms | Open Collector, Schottky Clamped | 50mA | SINGLE | 1 | 60mW | 50mA | 1.3V | 100 ns | DC | 100 ns | LOGIC IC OUTPUT OPTOCOUPLER | 10mA | - | 1e-7 ns | 10MBd | Unidirectional | 50mA | 42ns | - | 12 ns | 42ns 12ns | - | 3V | - | 0.05A | 100ns, 100ns | 1kV/μs | 1/0 | No | - | Non-RoHS Compliant | Contains Lead | ||
![]() PS9117A-V-AX CEL | In Stock | - | - | - | - | Surface Mount | Surface Mount | 6-SOIC (0.173, 4.40mm Width), 5 Leads | - | 5 | 5-SO | - | - | - | -40°C~85°C | Bulk | - | NEPOC | - | Discontinued | 1 (Unlimited) | - | - | 85°C | -40°C | - | - | - | 40mW | 4.5V~5.5V | - | - | - | 3750Vrms | Open Collector | 25mA | - | 1 | - | - | 1.65V | 75 ns | DC | - | - | 30mA | 7V | - | 10Mbps | Unidirectional | 25mA | - | 1.65V | 5 ns | 20ns 5ns | - | - | 30mA | - | 75ns, 75ns | 15kV/μs | 1/0 | No | - | ROHS3 Compliant | Lead Free | ||
![]() H11N33SD ON Semiconductor | In Stock | - | Datasheet | - | - | - | Surface Mount | 6-SMD, Gull Wing | - | - | - | - | - | - | - | Tape & Reel (TR) | 1997 | - | - | Obsolete | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | 7500Vrms | Open Collector | - | - | 1 | - | - | 1.4V | - | DC | - | - | - | - | - | 5MHz | - | - | - | - | - | - | - | - | 10mA | - | 330ns, 330ns | - | 1/0 | - | - | Non-RoHS Compliant | - | ||
![]() H11N2300 ON Semiconductor | In Stock | - | Datasheet | - | - | - | Through Hole | 6-DIP (0.300, 7.62mm) | - | - | - | - | - | - | - | Tube | 1997 | - | - | Obsolete | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | 7500Vrms | Open Collector | - | - | 1 | - | - | 1.4V | - | DC | - | - | - | - | - | 5MHz | - | - | - | - | - | - | - | - | 5mA | - | 330ns, 330ns | - | 1/0 | - | - | Non-RoHS Compliant | - | ||
![]() HCPL-7720#360 Broadcom Limited | In Stock | - | - | 17 Weeks | - | Surface Mount | Surface Mount | 8-SMD, Gull Wing | - | 8 | - | - | 1 | - | -40°C~85°C | Tube | 2013 | - | e3 | Active | 1 (Unlimited) | EAR99 | Matte Tin (Sn) | - | - | UL RECOGNIZED, VDE APPROVED | - | - | 150mW | 4.5V~5.5V | - | 5.5V | - | 3750Vrms | Push-Pull, Totem Pole | 10mA | COMPLEX | 1 | - | - | - | 40 ns | Logic | 40 ns | - | - | - | 4e-8 ns | 25MBd | Unidirectional | 10mA | 9ns | - | 8 ns | 9ns 8ns | - | - | - | - | 40ns, 40ns | 10kV/μs | 1/0 | No | - | Non-RoHS Compliant | Contains Lead | ||
![]() HCPL-7720#060 Broadcom Limited | In Stock | - | - | 17 Weeks | - | Through Hole | Through Hole | 8-DIP (0.300, 7.62mm) | - | 8 | - | - | 1 | - | -40°C~85°C | Tube | 2013 | - | e0 | Active | 1 (Unlimited) | EAR99 | Tin/Lead (Sn/Pb) | - | - | UL RECOGNIZED, VDE APPROVED | - | - | 150mW | 4.5V~5.5V | - | 5.5V | - | 3750Vrms | Push-Pull, Totem Pole | 10mA | SINGLE | 1 | - | - | - | 40 ns | Logic | 40 ns | - | - | - | 4e-8 ns | 25MBd | Unidirectional | 10mA | 9ns | - | 8 ns | 9ns 8ns | - | - | - | - | 40ns, 40ns | 10kV/μs | 1/0 | No | - | Non-RoHS Compliant | Contains Lead | ||
Tiny WHSL | In Stock | - | - | - | - | Surface Mount | Surface Mount | 6-SOIC (0.268, 6.80mm Width) | - | 6 | - | - | - | - | -40°C~110°C | Bulk | - | - | - | Discontinued | 1 (Unlimited) | - | - | - | - | - | - | - | 210mW | 4.5V~20V | - | - | - | 5000Vrms | Push-Pull, Totem Pole | - | - | 1 | - | - | 1.55V | 250 ns | DC | - | - | - | - | - | 1Mbps | Unidirectional | 25mA | - | - | 30 ns | 24ns 3.2ns | - | - | 20mA | - | 200ns, 200ns | 15kV/μs | 1/0 | No | - | ROHS3 Compliant | - | ||
![]() ACPL-M72T-560E Broadcom Limited | 5 |
| - | 26 Weeks | Tin | Surface Mount | Surface Mount | 6-SOIC (0.173, 4.40mm Width), 5 Leads | - | 5 | - | - | - | - | -40°C~125°C | Tape & Reel (TR) | 2010 | Automotive, AEC-Q100, R²Coupler™ | - | Active | 1 (Unlimited) | EAR99 | - | - | - | - | - | - | 40mW | 3V~5.5V | - | - | - | 4000Vrms | Push-Pull, Totem Pole | - | - | 1 | 40mW | - | 1.5V | 100 ns | DC | 100 ns | - | 20mA | - | - | - | Unidirectional | - | - | - | 10 ns | 10ns 10ns | - | 5V | - | - | 100ns, 100ns | 25kV/μs | 1/0 | - | No SVHC | ROHS3 Compliant | - | ||
![]() H11L2SD ON Semiconductor | In Stock | - | Datasheet | - | - | - | Surface Mount | 6-SMD, Gull Wing | - | - | - | - | - | - | - | Tape & Reel (TR) | - | - | - | Obsolete | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | 5300Vrms | Open Collector | - | - | 1 | - | - | - | - | DC | - | - | - | - | - | 1MHz | - | - | - | - | - | - | - | - | 10mA | - | - | - | 1/0 | - | - | Non-RoHS Compliant | - | ||
![]() HCPL-1931#300 Broadcom Limited | 2239 |
| Datasheet | 17 Weeks | - | Surface Mount | Surface Mount | 16-SMD, Gull Wing | - | 16 | - | - | 2 | Military grade | -55°C~125°C | Tube | - | - | - | Active | 1 (Unlimited) | EAR99 | - | - | - | OPEN COLLECTOR, HIGH RELIABILITY | 8541.40.80.00 | - | 564mW | 4.5V~5.5V | - | 5.5V | - | 1500VDC | Open Collector, Schottky Clamped | 25mA | COMPLEX | 2 | - | - | - | 100 ns | DC | 140 ns | LOGIC IC OUTPUT OPTOCOUPLER | - | - | - | 10Mbps | Unidirectional | 25mA | 30ns | - | 24 ns | 30ns 24ns | 0.06A | - | 60mA | - | 100ns, 100ns | 1kV/μs | 2/0 | Yes | - | Non-RoHS Compliant | - | ||
![]() EL2630S(TA) Everlight Electronics Co Ltd | 39 |
| - | 20 Weeks | - | - | Surface Mount | 8-SMD, Gull Wing | YES | - | - | RECTANGULAR | 1 | - | -40°C~100°C | Tape & Reel (TR) | 2014 | - | - | Active | 1 (Unlimited) | - | - | - | - | UL APPROVED | 8541.40.80.00 | TR | - | 7V | 1 | - | compliant | 5000Vrms | Open Collector | - | SINGLE | 2 | - | - | 1.4V | - | DC | - | LOGIC IC OUTPUT OPTOCOUPLER | - | - | - | 10Mbps | - | - | - | - | - | 40ns 10ns | - | - | 20mA | - | 100ns, 100ns | 5kV/μs | 2/0 | - | - | RoHS Compliant | - | ||
![]() H11L1SMT/R Isocom Components 2004 LTD | 580 |
| - | 2 Weeks | - | Surface Mount | Surface Mount | 6-SMD, Gull Wing | - | - | 6-SMD | - | - | - | -25°C~85°C | Tape & Reel (TR) | - | - | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | 3V~15V | - | - | - | 5000Vrms | Open Collector | - | - | 1 | - | - | - | - | DC | - | - | - | 15V | - | 1MHz | - | - | - | - | - | 100ns 50ns | - | - | 50mA | - | 6μs, 3μs | - | 1/0 | - | - | ROHS3 Compliant | Lead Free | ||
![]() HCPL-261A-520 Broadcom Limited | In Stock | - | - | 22 Weeks | - | Surface Mount | Surface Mount | 8-SMD, Gull Wing | - | 8 | - | - | 1 | - | -40°C~85°C | Tape & Reel (TR) | 2013 | - | e0 | Active | 1 (Unlimited) | EAR99 | Tin/Lead (Sn/Pb) | - | - | OPEN COLLECTOR, UL RECOGNIZED | - | - | 60mW | 4.5V~5.5V | - | 5.5V | - | 5000Vrms | Open Collector, Schottky Clamped | 50mA | SINGLE | 1 | - | - | 1.3V | 100 ns | DC | 100 ns | LOGIC IC OUTPUT OPTOCOUPLER | - | - | 1e-7 ns | 10MBd | Unidirectional | 50mA | 42ns | - | 12 ns | 42ns 12ns | - | - | 10mA | 0.05A | 100ns, 100ns | 1kV/μs | 1/0 | No | - | Non-RoHS Compliant | Contains Lead | ||
![]() HCPL-0710#560 Broadcom Limited | In Stock | - | - | 22 Weeks | - | Surface Mount | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | - | 8 | - | - | 1 | - | -40°C~100°C | Tape & Reel (TR) | 2013 | - | e3 | Active | 1 (Unlimited) | EAR99 | Matte Tin (Sn) | - | - | UL RECOGNIZED, VDE APPROVED | - | - | 150mW | 4.5V~5.5V | - | - | - | 3750Vrms | Push-Pull, Totem Pole | 10mA | SINGLE | 1 | 150mW | 10mA | - | 40 ns | Logic | 40 ns | - | 10mA | - | - | 12.5MBd | Unidirectional | 10mA | 9ns | - | 8 ns | 13ns 5ns | - | - | - | - | 40ns, 40ns | 10kV/μs | 1/0 | No | - | Non-RoHS Compliant | Contains Lead | ||
![]() TLP2361(V4-TPR,E Toshiba Semiconductor and Storage | 1556 | - | Datasheet | 12 Weeks | - | - | Surface Mount | 6-SOIC (0.179, 4.55mm Width), 5 Leads | - | - | - | - | - | - | -40°C~125°C | Tape & Reel (TR) | 2015 | - | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | 2.7V~5.5V | - | - | - | 3750Vrms | Push-Pull, Totem Pole | - | - | 1 | - | - | 1.5V | - | AC, DC | - | LOGIC IC OUTPUT OPTOCOUPLER | - | - | - | 15MBd | - | - | - | - | - | 3ns 3ns | - | - | - | - | 80ns, 80ns | 20kV/μs | 1/0 | - | - | RoHS Compliant | - | ||
![]() TLP2358(TPL,E) Toshiba Semiconductor and Storage | 1 | - | Datasheet | 12 Weeks | - | - | Surface Mount | 6-SOIC (0.179, 4.55mm Width), 5 Leads | - | - | - | - | - | - | -40°C~125°C | Tape & Reel (TR) | 2016 | - | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | 3V~20V | - | - | - | 3750Vrms | Push-Pull, Totem Pole | - | - | 1 | - | - | 1.55V | - | AC, DC | - | - | - | - | - | - | - | - | - | - | - | 15ns 12ns | - | - | 20mA | - | 250ns, 250ns | 20kV/μs | 1/0 | - | - | RoHS Compliant | - | ||
![]() HCPL-1931 Broadcom Limited | 2152 |
| Datasheet | 17 Weeks | - | Through Hole | Through Hole | 16-DIP (0.300, 7.62mm) | - | 16 | - | - | 2 | Military grade | -55°C~125°C | Tube | - | - | e4 | Active | 1 (Unlimited) | EAR99 | Nickel/Gold (Ni/Au) | - | - | OPEN COLLECTOR, HIGH RELIABILITY | 8541.40.80.00 | - | 564mW | 4.5V~5.5V | - | 5.5V | - | 1500VDC | Open Collector, Schottky Clamped | 25mA | COMPLEX | 2 | 564mW | 25mA | - | 140 ns | DC | 140 ns | LOGIC IC OUTPUT OPTOCOUPLER | 60mA | - | 3e-8 ns | 10Mbps | Unidirectional | 25mA | 30ns | 2.75V | 24 ns | 30ns 24ns | - | 1.1V | - | - | 100ns, 100ns | 1kV/μs | 2/0 | Yes | - | ROHS3 Compliant | - | ||
![]() ELM601(TA)-V Everlight Electronics Co Ltd | 90000 |
| - | 20 Weeks | - | Surface Mount | Surface Mount | 6-SOIC (0.173, 4.40mm Width), 5 Leads | - | - | - | - | - | - | -40°C~85°C | Tape & Reel (TR) | 2013 | - | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | 7V | - | - | - | 3750Vrms | Open Collector, Schottky Clamped | - | - | 1 | - | - | 1.45V | 100 ns | DC | - | LOGIC IC OUTPUT OPTOCOUPLER | - | - | - | 10Mbps | - | 50mA | - | - | - | 40ns 10ns | - | - | - | - | 100ns, 100ns | 5kV/μs | 1/0 | - | - | ROHS3 Compliant | - |