- Manufacturer
- Input Type
- Inputs - Side 1/Side 2
- Moisture Sensitivity Level (MSL)
- Mount
- Mounting Type
- Number of Pins
- Operating Temperature
- Output Type
- Package / Case
- Packaging
- Part Status
- RoHS Status
Attribute column
Categories
Optoisolators - Logic Output
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Contact Plating | Mount | Mounting Type | Package / Case | Surface Mount | Number of Pins | Supplier Device Package | Shape | Number of Elements | Operating Temperature (Max.) | Operating Temperature (Min.) | Usage Level | Operating Temperature | Packaging | Published | Series | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | ECCN Code | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Additional Feature | HTS Code | Max Power Dissipation | Voltage - Supply | Number of Functions | Supply Voltage | Voltage - Isolation | Output Voltage | Output Type | Max Output Current | Supply Voltage-Min (Vsup) | Configuration | Number of Channels | Power Dissipation | Output Current | Voltage - Forward (Vf) (Typ) | Propagation Delay | Input Type | Turn On Delay Time | Optoelectronic Device Type | Forward Current | Max Output Voltage | Response Time | Data Rate | Direction | Output Current per Channel | Rise Time | Forward Voltage | Fall Time (Typ) | Rise / Fall Time (Typ) | Forward Current-Max | Reverse Breakdown Voltage | Current - DC Forward (If) (Max) | Input Current | On-State Current-Max | Propagation Delay tpLH / tpHL (Max) | Common Mode Transient Immunity (Min) | Inputs - Side 1/Side 2 | Current Transfer Ratio | Hysteresis Ratio-Nom | Radiation Hardening | REACH SVHC | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() H11L1S1(TB)-V Everlight Electronics Co Ltd | In Stock | - | Datasheet | 20 Weeks | - | Surface Mount | Surface Mount | 6-SMD, Gull Wing | - | 6 | - | - | 1 | - | - | - | -55°C~100°C | Tape & Reel (TR) | 2014 | - | - | yes | Active | 1 (Unlimited) | - | - | - | - | UL APPROVED, VDE APPROVED | - | 250mW | 3V~16V | - | - | 5000Vrms | - | Open Collector | - | - | SINGLE | 1 | - | - | 1.15V | 4 μs | DC | - | LOGIC IC OUTPUT OPTOCOUPLER | - | - | - | 1MHz | Unidirectional | 50mA | - | - | 100 ns | 100ns 100ns | - | - | 60mA | - | 0.05A | 4μs, 4μs | - | 1/0 | - | - | No | - | ROHS3 Compliant | - | ||
![]() 6N137M-V Everlight Electronics Co Ltd | In Stock | - | Datasheet | 20 Weeks | - | Through Hole | Through Hole | 8-DIP (0.400, 10.16mm) | - | 8 | - | RECTANGULAR | 1 | - | - | - | -40°C~85°C | Tube | 2009 | - | - | yes | Active | 1 (Unlimited) | - | - | - | - | CMOS COMPATIBLE, UL APPROVED, VDE APPROVED | - | 100mW | 7V | 1 | - | 5000Vrms | - | Open Collector | - | - | SINGLE | 1 | - | - | 1.4V | 75 ns | DC | 75 ns | LOGIC IC OUTPUT OPTOCOUPLER | 50mA | - | 4e-8 ns | 10Mbps | Unidirectional | 50mA | 75ns | - | 75 ns | 40ns 10ns | - | - | - | - | 0.05A | 75ns, 75ns | 5kV/μs | 1/0 | - | - | No | - | ROHS3 Compliant | - | ||
![]() PS9303L2-AX CEL | In Stock | - | - | - | - | Surface Mount | Surface Mount | 6-SOIC (0.268, 6.80mm Width) | - | 6 | 6-SDIP Gull Wing | - | - | - | - | - | -40°C~100°C | Bulk | - | NEPOC | - | - | Discontinued | 1 (Unlimited) | - | - | 100°C | -40°C | - | - | 210mW | 4.5V~20V | - | - | 5000Vrms | - | Push-Pull, Totem Pole | - | - | - | 1 | - | - | 1.6V | 550 ns | DC | - | - | - | - | - | 1Mbps | Unidirectional | 25mA | - | 1.6V | 90 ns | 120ns 90ns | - | - | 20mA | - | - | 500ns, 550ns | 15kV/μs | 1/0 | - | - | No | - | ROHS3 Compliant | - | ||
![]() H11L2M-V Everlight Electronics Co Ltd | In Stock | - | Datasheet | 20 Weeks | - | Through Hole | Through Hole | 6-DIP (0.400, 10.16mm) | - | 6 | - | - | 1 | - | - | - | -55°C~100°C | Tube | 1995 | - | - | yes | Active | 1 (Unlimited) | - | - | - | - | UL APPROVED, VDE APPROVED | - | 250mW | 3V~16V | - | - | 5000Vrms | - | Open Collector | - | - | SINGLE | 1 | - | - | 1.15V | 4 μs | DC | - | LOGIC IC OUTPUT OPTOCOUPLER | - | - | - | 1MHz | Unidirectional | 50mA | - | - | 100 ns | 100ns 100ns | - | - | 60mA | - | 0.05A | 4μs, 4μs | - | 1/0 | - | - | No | - | ROHS3 Compliant | - | ||
![]() TLP2200(TP1,F) Toshiba Semiconductor and Storage | In Stock | - | Datasheet | 16 Weeks | Gold, Tin | Surface Mount | Surface Mount | 8-SMD, Gull Wing | - | 8 | - | - | 1 | - | - | - | -40°C~85°C | Cut Tape (CT) | 2011 | - | - | - | Last Time Buy | 1 (Unlimited) | - | - | - | - | UL RECOGNIZED | - | 210mW | 4.5V~20V | - | - | 2500Vrms | - | Tri-State | 25mA | - | COMPLEX | 1 | 210mW | 25mA | 1.55V | 400 ns | DC | 400 ns | LOGIC IC OUTPUT OPTOCOUPLER | 10mA | - | - | 2.5MBd | Unidirectional | 25mA | 35ns | - | 20 ns | 35ns 20ns | - | 5V | - | - | 0.025A | 400ns, 400ns | 1kV/μs | 1/0 | - | - | No | - | RoHS Compliant | - | ||
![]() PC900V0YSZXF Sharp Microelectronics | In Stock | - | Datasheet | - | - | Through Hole | Through Hole | 6-DIP (0.300, 7.62mm) | - | 6 | - | - | 1 | - | - | - | -25°C~85°C | Tube | 2005 | OPIC™ | e2 | - | Obsolete | 1 (Unlimited) | - | Tin/Copper (Sn/Cu) | - | - | UL RECOGNIZED, VDE APPROVED, TTL COMPATIBLE | - | 170mW | 3V~15V | - | - | 5000Vrms | - | Open Collector | - | - | COMPLEX | - | 170mW | - | 1.1V | 6 μs | DC | 6 μs | LOGIC IC OUTPUT OPTOCOUPLER | 50mA | 16V | - | - | Unidirectional | 50mA | 500ns | - | 500 ns | 100ns 50ns | - | 6V | - | - | - | 6μs, 3μs | - | 1/0 | - | 0.7 | No | - | RoHS Compliant | Lead Free | ||
![]() H11L1S(TB) Everlight Electronics Co Ltd | In Stock | - | Datasheet | 20 Weeks | - | Surface Mount | Surface Mount | 6-SMD, Gull Wing | - | 6 | - | - | - | - | - | - | -55°C~100°C | Tape & Reel (TR) | 2014 | - | - | yes | Active | 1 (Unlimited) | - | - | - | - | - | - | 250mW | 3V~16V | - | - | 5000Vrms | - | Open Collector | - | - | - | 1 | - | - | 1.15V | 4 μs | DC | - | LOGIC IC OUTPUT OPTOCOUPLER | - | - | - | 1MHz | Unidirectional | 50mA | - | - | 100 ns | 100ns 100ns | - | - | 60mA | - | - | 4μs, 4μs | - | 1/0 | - | - | No | - | ROHS3 Compliant | - | ||
Tiny WHSL | In Stock | - | - | - | - | Surface Mount | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | - | - | - | - | - | - | - | - | -40°C~100°C | Bulk | - | NEPOC | - | - | Discontinued | 1 (Unlimited) | - | - | - | - | - | - | 40mW | 2.7V~3.6V | - | - | 2500Vrms | - | Open Collector | - | - | - | 2 | - | - | 1.6V | 500 ns | DC | - | - | - | - | - | 1Mbps | Unidirectional | 25mA | - | - | - | - | - | - | 15mA | - | - | 700ns, 500ns | - | 2/0 | - | - | No | - | ROHS3 Compliant | - | ||
![]() H11L3S ON Semiconductor | In Stock | - | Datasheet | - | - | - | Surface Mount | 6-SMD, Gull Wing | YES | - | - | - | 1 | 85°C | -40°C | - | - | Tube | 1997 | - | e3 | yes | Obsolete | 1 (Unlimited) | EAR99 | Tin (Sn) | - | - | UL RECOGNIZED | - | - | - | - | 16V | 5300Vrms | - | Open Collector | - | 3V | SINGLE | 1 | - | - | - | - | DC | - | LOGIC IC OUTPUT OPTOCOUPLER | - | - | - | 1MHz | - | - | - | - | - | - | 0.06A | - | 5mA | - | 0.05A | - | - | 1/0 | - | 0.75 | - | - | Non-RoHS Compliant | - | ||
![]() H11L3S(TB)-V Everlight Electronics Co Ltd | In Stock | - | Datasheet | 20 Weeks | - | Surface Mount | Surface Mount | 6-SMD, Gull Wing | - | 6 | - | - | - | - | - | - | -55°C~100°C | Tape & Reel (TR) | 2014 | - | - | yes | Active | 1 (Unlimited) | - | - | - | - | - | - | 250mW | 3V~16V | - | - | 5000Vrms | - | Open Collector | - | - | - | 1 | - | - | 1.15V | 4 μs | DC | - | LOGIC IC OUTPUT OPTOCOUPLER | - | - | - | 1MHz | Unidirectional | 50mA | - | - | 100 ns | 100ns 100ns | - | - | 60mA | - | - | 4μs, 4μs | - | 1/0 | - | - | No | - | ROHS3 Compliant | - | ||
![]() H11L3S1(TB)-V Everlight Electronics Co Ltd | In Stock | - | Datasheet | 20 Weeks | - | Surface Mount | Surface Mount | 6-SMD, Gull Wing | - | 6 | - | - | 1 | - | - | - | -55°C~100°C | Tape & Reel (TR) | 2014 | - | - | yes | Active | 1 (Unlimited) | - | - | - | - | UL APPROVED, VDE APPROVED | - | 250mW | 3V~16V | - | - | 5000Vrms | - | Open Collector | - | - | SINGLE | 1 | - | - | 1.15V | 4 μs | DC | - | LOGIC IC OUTPUT OPTOCOUPLER | - | - | - | 1MHz | Unidirectional | 50mA | - | - | 100 ns | 100ns 100ns | - | - | 60mA | - | 0.05A | 4μs, 4μs | - | 1/0 | - | - | No | - | ROHS3 Compliant | - | ||
![]() H11L2S1(TA)-V Everlight Electronics Co Ltd | In Stock | - | Datasheet | 20 Weeks | - | Surface Mount | Surface Mount | 6-SMD, Gull Wing | - | 6 | - | - | 1 | - | - | - | -55°C~100°C | Tape & Reel (TR) | 2014 | - | - | yes | Active | 1 (Unlimited) | - | - | - | - | UL APPROVED, VDE APPROVED | - | 250mW | 3V~16V | - | - | 5000Vrms | - | Open Collector | - | - | SINGLE | 1 | - | - | 1.15V | 4 μs | DC | - | LOGIC IC OUTPUT OPTOCOUPLER | - | - | - | 1MHz | Unidirectional | 50mA | - | - | 100 ns | 100ns 100ns | - | - | 60mA | - | 0.05A | 4μs, 4μs | - | 1/0 | - | - | No | - | ROHS3 Compliant | - | ||
![]() H11L2S1(TB)-V Everlight Electronics Co Ltd | In Stock | - | Datasheet | 20 Weeks | - | Surface Mount | Surface Mount | 6-SMD, Gull Wing | - | 6 | - | - | 1 | - | - | - | -55°C~100°C | Tape & Reel (TR) | 2014 | - | - | yes | Active | 1 (Unlimited) | - | - | - | - | UL APPROVED, VDE APPROVED | - | 250mW | 3V~16V | - | - | 5000Vrms | - | Open Collector | - | - | SINGLE | 1 | - | - | 1.15V | 4 μs | DC | - | LOGIC IC OUTPUT OPTOCOUPLER | - | - | - | 1MHz | Unidirectional | 50mA | - | - | 100 ns | 100ns 100ns | - | - | 60mA | - | 0.05A | 4μs, 4μs | - | 1/0 | - | - | No | - | ROHS3 Compliant | - | ||
Tiny WHSL | In Stock | - | - | - | - | Surface Mount | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | - | 8 | 8-SSOP | - | 1 | - | - | - | -40°C~100°C | Bulk | - | NEPOC | - | - | Discontinued | 1 (Unlimited) | - | - | 100°C | -40°C | - | - | 40mW | 4.5V~5.5V | - | - | 2500Vrms | - | Open Collector | - | - | - | 1 | - | 25mA | 1.6V | 500 ns | DC | 700 ns | - | 20mA | - | - | 1Mbps | Unidirectional | 25mA | - | 1.6V | - | - | - | 5V | 20mA | - | - | 700ns, 500ns | - | 1/0 | - | - | No | - | ROHS3 Compliant | - | ||
Tiny WHSL | In Stock | - | - | - | - | - | Surface Mount | 8-SMD, Gull Wing | - | 8 | 8-DIP Gull Wing | - | - | - | - | - | -40°C~85°C | Tape & Reel (TR) | - | NEPOC | - | - | Discontinued | 1 (Unlimited) | - | - | 85°C | -40°C | - | - | 40mW | 4.5V~5.5V | - | - | 5000Vrms | - | Open Collector | - | - | - | 1 | - | - | 1.65V | 75 ns | DC | - | - | - | - | - | 10Mbps | Unidirectional | - | - | - | 10 ns | 20ns 10ns | - | - | 30mA | - | - | 75ns, 75ns | 15kV/μs | 1/0 | - | - | No | - | ROHS3 Compliant | - | ||
![]() HCPL-4506#360 Broadcom Limited | 30 |
| - | 17 Weeks | - | Surface Mount | Surface Mount | 8-SMD, Gull Wing | - | 8 | - | - | 1 | - | - | Industrial grade | -40°C~100°C | Tube | 2013 | - | e0 | - | Active | 1 (Unlimited) | EAR99 | Tin/Lead (Sn/Pb) | - | - | UL RECOGNIZED, VDE APPROVED | - | 145mW | 4.5V~30V | - | - | 3750Vrms | - | Open Collector, Schottky Clamped | 15mA | - | SINGLE | 1 | 145mW | 15mA | 1.5V | 650 ns | DC | 650 ns | LOGIC IC OUTPUT OPTOCOUPLER | 25mA | - | - | - | Unidirectional | 15mA | - | - | - | - | - | 5V | - | - | - | 550ns, 400ns | 15kV/μs | 1/0 | 90 % | - | No | - | Non-RoHS Compliant | Contains Lead | ||
![]() PS9303L2-V-E3-AX Renesas Electronics America | 2430 |
| Datasheet | 16 Weeks | - | Surface Mount | Surface Mount | 6-SOIC (0.268, 6.80mm Width) | - | 6 | - | - | 1 | - | - | - | -40°C~100°C | Tape & Reel (TR) | - | NEPOC | e4 | yes | Active | 1 (Unlimited) | - | Nickel/Palladium/Gold (Ni/Pd/Au) | - | - | UL RECOGNIZED, VDE APPROVED | - | - | 4.5V~20V | - | - | 5000Vrms | - | Push-Pull, Totem Pole | - | - | SINGLE | 1 | 210mW | 25mA | 1.6V | 550 ns | DC | - | LOGIC IC OUTPUT OPTOCOUPLER | 20mA | - | - | 1Mbps | - | - | - | - | - | 120ns 90ns | - | 5V | - | - | 0.025A | 500ns, 550ns | 15kV/μs | 1/0 | - | - | - | - | ROHS3 Compliant | Lead Free | ||
![]() TLP2261(TP4,E Toshiba Semiconductor and Storage | 47 |
| Datasheet | 12 Weeks | - | - | Surface Mount | 8-SOIC (0.295, 7.50mm Width) | - | - | - | - | - | - | - | - | -40°C~125°C | Tape & Reel (TR) | 2016 | - | - | - | Active | - | - | - | - | - | - | 8541.40.80.00 | - | 2.7V~5.5V | - | - | 5000Vrms | - | Push-Pull, Totem Pole | - | - | - | 2 | - | - | 1.5V | - | DC | - | - | - | - | - | 15MBd | - | - | - | - | - | 3ns 3ns | - | - | - | - | - | 80ns, 80ns | 20kV/μs | 2/0 | - | - | - | - | RoHS Compliant | - | ||
![]() HCPL-5201#200 Broadcom Limited | 2913 |
| - | 17 Weeks | - | Surface Mount, Through Hole | Through Hole | 8-CDIP (0.300, 7.62mm) | - | 8 | - | - | 1 | - | - | Military grade | -55°C~125°C | Bulk | - | - | - | - | Active | 3 (168 Hours) | EAR99 | - | - | - | CMOS COMPATIBLE, HIGH RELIABILITY | - | 200mW | 4.5V~20V | - | 20V | 1500VDC | - | Tri-State | 15mA | - | COMPLEX | 1 | 200mW | 15mA | 1.3V | 350 ns | DC | 350 ns | LOGIC IC OUTPUT OPTOCOUPLER | 8mA | - | 3e-7 ns | 5MBd | Unidirectional | 15mA | 45ns | - | 10 ns | 45ns 10ns | - | 3V | - | - | - | 350ns, 350ns | 1kV/μs | 1/0 | - | - | Yes | - | Non-RoHS Compliant | - | ||
![]() PS9587L1-AX Renesas Electronics America | 725 |
| Datasheet | 16 Weeks | - | - | Through Hole | 8-DIP (0.400, 10.16mm) | - | 8 | - | - | 1 | - | - | - | -40°C~85°C | Tube | - | NEPOC | e4 | yes | Active | 1 (Unlimited) | - | Nickel/Palladium/Gold (Ni/Pd/Au) | - | - | UL RECOGNIZED | - | - | 4.5V~5.5V | - | - | 5000Vrms | 7V | Open Collector | - | - | SINGLE | 1 | - | - | 1.65V | - | DC | - | LOGIC IC OUTPUT OPTOCOUPLER | 30mA | - | - | 10Mbps | - | - | - | - | - | 20ns 10ns | - | - | - | 10mA | 0.025A | 75ns, 75ns | 15kV/μs | 1/0 | - | - | - | No SVHC | ROHS3 Compliant | - |