- Manufacturer
- Input Type
- Inputs - Side 1/Side 2
- Moisture Sensitivity Level (MSL)
- Mount
- Mounting Type
- Number of Pins
- Operating Temperature
- Output Type
- Package / Case
- Packaging
- Part Status
- RoHS Status
Attribute column
Categories
Optoisolators - Logic Output
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Contact Plating | Mount | Mounting Type | Package / Case | Number of Pins | Number of Elements | Operating Temperature | Packaging | Published | Series | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | ECCN Code | Terminal Finish | Additional Feature | Max Power Dissipation | Voltage - Supply | Supply Voltage | Voltage - Isolation | Output Type | Max Output Current | Configuration | Number of Channels | Power Dissipation | Output Current | Voltage - Forward (Vf) (Typ) | Propagation Delay | Input Type | Turn On Delay Time | Optoelectronic Device Type | Forward Current | Response Time | Data Rate | Direction | Output Current per Channel | Rise Time | Fall Time (Typ) | Max Collector Current | Rise / Fall Time (Typ) | Current - Output / Channel | Forward Current-Max | Reverse Breakdown Voltage | Current - DC Forward (If) (Max) | On-State Current-Max | Propagation Delay tpLH / tpHL (Max) | Common Mode Transient Immunity (Min) | Inputs - Side 1/Side 2 | Hysteresis Ratio-Nom | Radiation Hardening | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() HCPL-7723-360 Broadcom Limited | In Stock | - | - | 17 Weeks | - | Surface Mount | Surface Mount | 8-SMD, Gull Wing | 8 | 1 | -40°C~85°C | Tube | 2013 | - | e0 | - | Active | 1 (Unlimited) | EAR99 | Tin/Lead (Sn/Pb) | UL RECOGNIZED | 150mW | 4.5V~5.5V | 5.5V | 3750Vrms | Push-Pull, Totem Pole | 10mA | COMPLEX | 1 | 150mW | 10mA | - | 22 ns | Logic | 22 ns | - | - | 2.2e-8 ns | 50MBd | Unidirectional | 10mA | 8ns | 6 ns | - | 8ns 6ns | - | - | - | - | - | 22ns, 22ns | 10kV/μs | 1/0 | - | No | Non-RoHS Compliant | Contains Lead | ||
![]() HCPL-2201#560 Broadcom Limited | In Stock | - | - | 22 Weeks | - | Surface Mount | Surface Mount | 8-SMD, Gull Wing | 8 | 1 | -40°C~85°C | Tape & Reel (TR) | 2013 | - | e0 | no | Active | 1 (Unlimited) | - | Tin/Lead (Sn/Pb) | CMOS COMPATIBLE, UL RECOGNIZED | 210mW | 4.5V~20V | - | 3750Vrms | Push-Pull, Totem Pole | 25mA | SINGLE | 1 | - | - | 1.5V | 300 ns | DC | 300 ns | LOGIC IC OUTPUT OPTOCOUPLER | - | - | 5MBd | Unidirectional | 25mA | 30ns | 7 ns | - | 30ns 7ns | - | - | - | 10mA | 0.025A | 300ns, 300ns | 1kV/μs | 1/0 | - | No | Non-RoHS Compliant | Contains Lead | ||
![]() HCPL-2201#360 Broadcom Limited | In Stock | - | - | 17 Weeks | - | Surface Mount | Surface Mount | 8-SMD, Gull Wing | 8 | 1 | -40°C~85°C | Tube | 2013 | - | e0 | no | Active | 1 (Unlimited) | - | Tin/Lead (Sn/Pb) | CMOS COMPATIBLE, UL RECOGNIZED | 210mW | 4.5V~20V | - | 3750Vrms | Push-Pull, Totem Pole | 25mA | SINGLE | 1 | - | - | 1.5V | 300 ns | DC | 300 ns | LOGIC IC OUTPUT OPTOCOUPLER | - | - | 5MBd | Unidirectional | 25mA | 30ns | 7 ns | - | 30ns 7ns | - | - | - | 10mA | 0.025A | 300ns, 300ns | 1kV/μs | 1/0 | - | No | Non-RoHS Compliant | Contains Lead | ||
![]() HCPL-2219#060 Broadcom Limited | In Stock | - | - | 17 Weeks | - | Through Hole | Through Hole | 8-DIP (0.300, 7.62mm) | 8 | 1 | -40°C~85°C | Tube | 2013 | - | e3 | - | Active | 1 (Unlimited) | EAR99 | Matte Tin (Sn) | - | 210mW | 4.5V~20V | - | 3750Vrms | Tri-State | 25mA | SINGLE | 1 | - | - | 1.5V | 300 ns | DC | 300 ns | LOGIC IC OUTPUT OPTOCOUPLER | - | - | 2.5MBd | Unidirectional | 25mA | 30ns | 15 ns | - | 55ns 15ns | - | - | - | 10mA | 0.025A | 300ns, 300ns | 2.5kV/μs | 1/0 | 0.02 | No | Non-RoHS Compliant | Contains Lead | ||
![]() HCPL-263L-560 Broadcom Limited | In Stock | - | - | 17 Weeks | - | Surface Mount | Surface Mount | 8-SMD, Gull Wing | 8 | 2 | -40°C~85°C | Tape & Reel (TR) | 2013 | - | e0 | - | Active | 1 (Unlimited) | EAR99 | Tin/Lead (Sn/Pb) | UL RECOGNIZED, VDE APPROVED | 60mW | 2.7V~3.6V 4.5V~5.5V | 5.5V | 3750Vrms | Open Collector, Schottky Clamped | 50mA | - | 2 | - | - | 1.5V | 75 ns | DC | 90 ns | LOGIC IC OUTPUT OPTOCOUPLER | - | 9e-8 ns | 15MBd | Unidirectional | 50mA | 45ns | 20 ns | - | 24ns 10ns | - | 0.015A | - | 15mA | 0.05A | 75ns, 75ns | 10kV/μs | 2/0 | - | No | Non-RoHS Compliant | Contains Lead | ||
![]() HCPL-7720-020 Broadcom Limited | In Stock | - | - | 17 Weeks | - | Through Hole | Through Hole | 8-DIP (0.300, 7.62mm) | 8 | 1 | -40°C~85°C | Tube | 2013 | - | e0 | - | Active | 1 (Unlimited) | EAR99 | Tin/Lead (Sn/Pb) | UL RECOGNIZED, VDE APPROVED | 150mW | 4.5V~5.5V | 5.5V | 5000Vrms | Push-Pull, Totem Pole | 10mA | COMPLEX | 1 | 150mW | 10mA | - | 40 ns | Logic | 40 ns | - | - | 4e-8 ns | 25MBd | Unidirectional | 10mA | 9ns | 8 ns | - | 9ns 8ns | - | - | - | - | - | 40ns, 40ns | 10kV/μs | 1/0 | - | No | Non-RoHS Compliant | Contains Lead | ||
![]() HCPL-2400#060 Broadcom Limited | In Stock | - | - | 17 Weeks | - | Through Hole | Through Hole | 8-DIP (0.300, 7.62mm) | 8 | 1 | -40°C~85°C | Tube | 2013 | - | e0 | - | Active | 1 (Unlimited) | EAR99 | Tin/Lead (Sn/Pb) | CMOS COMPATIBLE, UL RECOGNIZED, VDE APPROVED | 350mW | 4.75V~5.25V | 5.25V | 3750Vrms | Tri-State | 25mA | SINGLE | 1 | - | - | 1.3V | 55 ns | DC | 60 ns | LOGIC IC OUTPUT OPTOCOUPLER | - | 6e-8 ns | 40MBd | Unidirectional | 25mA | 20ns | 10 ns | - | 20ns 10ns | - | - | - | 10mA | 0.025A | 55ns, 55ns | 1kV/μs | 1/0 | - | - | Non-RoHS Compliant | Contains Lead | ||
![]() HCPL-2300#060 Broadcom Limited | In Stock | - | - | 17 Weeks | - | Through Hole | Through Hole | 8-DIP (0.300, 7.62mm) | 8 | 1 | -40°C~85°C | Tube | 2013 | - | - | no | Active | 1 (Unlimited) | - | - | CMOS COMPATIBLE, OPEN COLLECTOR, UL RECOGNIZED | 40mW | 4.75V~5.25V | - | 3750Vrms | Open Collector, Schottky Clamped | 25mA | SINGLE | 1 | - | - | 1.3V | 200 ns | DC | 200 ns | LOGIC IC OUTPUT OPTOCOUPLER | - | - | 5MBd | Unidirectional | 25mA | 40ns | 20 ns | - | 40ns 20ns | - | 0.005A | - | 5mA Typ | 0.025A | 160ns, 200ns | 100V/μs | 1/0 | - | No | Non-RoHS Compliant | Contains Lead | ||
![]() HCPL-7720-520 Broadcom Limited | In Stock | - | - | 22 Weeks | - | Surface Mount | Surface Mount | 8-SMD, Gull Wing | 8 | 1 | -40°C~85°C | Tape & Reel (TR) | 2013 | - | e0 | - | Active | 1 (Unlimited) | EAR99 | Tin/Lead (Sn/Pb) | UL RECOGNIZED, VDE APPROVED | 150mW | 4.5V~5.5V | 5.5V | 5000Vrms | Push-Pull, Totem Pole | 10mA | COMPLEX | 1 | - | - | - | 40 ns | Logic | 40 ns | - | - | 4e-8 ns | 25MBd | Unidirectional | 10mA | 9ns | 8 ns | - | 9ns 8ns | - | - | - | - | - | 40ns, 40ns | 10kV/μs | 1/0 | - | No | Non-RoHS Compliant | Contains Lead | ||
![]() HCPL-7721#060 Broadcom Limited | In Stock | - | - | 17 Weeks | - | Through Hole | Through Hole | 8-DIP (0.300, 7.62mm) | 8 | 1 | -40°C~85°C | Tube | 2013 | - | e0 | - | Active | 1 (Unlimited) | EAR99 | Tin/Lead (Sn/Pb) | UL RECOGNIZED, VDE APPROVED | 150mW | 4.5V~5.5V | 5.5V | 3750Vrms | Push-Pull, Totem Pole | 10mA | SINGLE | 1 | 150mW | 10mA | - | 40 ns | Logic | 40 ns | - | - | 4e-8 ns | 25MBd | Unidirectional | 10mA | 9ns | 8 ns | - | 9ns 8ns | - | - | - | - | - | 40ns, 40ns | 10kV/μs | 1/0 | - | - | Non-RoHS Compliant | Contains Lead | ||
![]() 6N137#020 Broadcom Limited | In Stock | - | - | 17 Weeks | Lead, Tin | Through Hole | Through Hole | 8-DIP (0.300, 7.62mm) | 8 | 1 | -40°C~85°C | Tube | - | - | e3 | - | Active | 1 (Unlimited) | EAR99 | Matte Tin (Sn) | TTL COMPATIBLE, UL RECOGNIZED | 85mW | 4.5V~5.5V | 5V | 5000Vrms | Open Collector, Schottky Clamped | 50mA | SINGLE | 1 | 85mW | 50mA | 1.5V | 75 ns | DC | 75 ns | LOGIC IC OUTPUT OPTOCOUPLER | 20mA | 1e-7 ns | 10MBd | Unidirectional | 50mA | 24ns | 10 ns | 50mA | 24ns 10ns | - | - | 5V | - | 0.05A | 75ns, 75ns | 1kV/μs | 1/0 | - | No | Non-RoHS Compliant | Contains Lead | ||
![]() HCPL-261A#060 Broadcom Limited | In Stock | - | - | 17 Weeks | - | Through Hole | Through Hole | 8-DIP (0.300, 7.62mm) | 8 | 1 | -40°C~85°C | Tube | 2013 | - | e3 | - | Active | 1 (Unlimited) | EAR99 | Matte Tin (Sn) | OPEN COLLECTOR, UL RECOGNIZED, VDE APPROVED | 60mW | 4.5V~5.5V | 5.5V | 3750Vrms | Open Collector, Schottky Clamped | 50mA | SINGLE | 1 | 60mW | 50mA | 1.3V | 100 ns | DC | 100 ns | LOGIC IC OUTPUT OPTOCOUPLER | 10mA | 1e-7 ns | 10MBd | Unidirectional | 50mA | 42ns | 12 ns | - | 42ns 12ns | - | - | 3V | - | 0.05A | 100ns, 100ns | 1kV/μs | 1/0 | - | No | Non-RoHS Compliant | Contains Lead | ||
![]() HCPL-261N#360 Broadcom Limited | In Stock | - | - | 17 Weeks | - | Surface Mount | Surface Mount | 8-SMD, Gull Wing | 8 | 1 | -40°C~85°C | Tube | 2013 | - | e0 | - | Active | 1 (Unlimited) | EAR99 | Tin/Lead (Sn/Pb) | OPEN COLLECTOR, UL RECOGNIZED, VDE APPROVED | 60mW | 4.5V~5.5V | 5.5V | 3750Vrms | Open Collector, Schottky Clamped | 50mA | SINGLE | 1 | 60mW | 50mA | 1.3V | 100 ns | DC | 100 ns | LOGIC IC OUTPUT OPTOCOUPLER | 10mA | 1e-7 ns | 10MBd | Unidirectional | 50mA | 42ns | 12 ns | - | 42ns 12ns | - | - | 3V | - | 0.05A | 100ns, 100ns | 1kV/μs | 1/0 | - | No | Non-RoHS Compliant | Contains Lead | ||
![]() HCPL-2601#060 Broadcom Limited | In Stock | - | - | 17 Weeks | - | Through Hole | Through Hole | 8-DIP (0.300, 7.62mm) | 8 | 1 | -40°C~85°C | Tube | 2013 | - | e0 | no | Active | 1 (Unlimited) | - | Tin/Lead (Sn/Pb) | UL RECOGNIZED, OPEN COLLECTOR | 85mW | 4.5V~5.5V | 5V | 3750Vrms | Open Collector, Schottky Clamped | 50mA | SINGLE | 1 | - | - | 1.5V | 75 ns | DC | 75 ns | LOGIC IC OUTPUT OPTOCOUPLER | - | 1e-7 ns | 10MBd | Unidirectional | 50mA | 24ns | 10 ns | - | 24ns 10ns | - | 0.02A | - | 20mA | 0.05A | 100ns, 100ns | 10kV/μs | 1/0 | - | No | Non-RoHS Compliant | Contains Lead | ||
![]() HCPL-260L#500 Broadcom Limited | In Stock | - | - | 22 Weeks | - | Surface Mount | Surface Mount | 8-SMD, Gull Wing | 8 | 1 | -40°C~85°C | Tape & Reel (TR) | 2013 | - | e0 | - | Active | 1 (Unlimited) | EAR99 | Tin/Lead (Sn/Pb) | UL RECOGNIZED | 85mW | 2.7V~3.6V 4.5V~5.5V | 5.5V | 3750Vrms | Open Collector, Schottky Clamped | 50mA | SINGLE | 1 | - | - | 1.5V | 75 ns | DC | 90 ns | LOGIC IC OUTPUT OPTOCOUPLER | - | 9e-8 ns | 15MBd | Unidirectional | 50mA | 45ns | 20 ns | - | 24ns 10ns | - | 0.02A | - | 20mA | 0.05A | 75ns, 75ns | 10kV/μs | 1/0 | - | No | Non-RoHS Compliant | Contains Lead | ||
![]() H11N1SD ON Semiconductor | In Stock | - | Datasheet | - | - | - | Surface Mount | 6-SMD, Gull Wing | - | - | - | Tape & Reel (TR) | 1997 | - | - | - | Obsolete | 1 (Unlimited) | - | - | - | - | - | - | 7500Vrms | Open Collector | - | - | 1 | - | - | 1.4V | - | DC | - | - | - | - | 5MHz | - | - | - | - | - | - | - | - | - | 3.2mA | - | 330ns, 330ns | - | 1/0 | - | - | Non-RoHS Compliant | - | ||
![]() MOC5008M ON Semiconductor | In Stock | - | Datasheet | - | - | - | Through Hole | 6-DIP (0.300, 7.62mm) | - | - | - | Tube | 1995 | GlobalOptoisolator™ | - | - | Obsolete | 1 (Unlimited) | - | - | - | - | - | - | 7500Vpk | Open Collector | - | - | 1 | - | - | - | - | DC | - | - | - | - | 1MHz | - | - | - | - | - | - | - | - | - | 4mA | - | - | - | 1/0 | - | - | Non-RoHS Compliant | - | ||
![]() HCPL-2611#520 Broadcom Limited | In Stock | - | - | 22 Weeks | - | Surface Mount | Surface Mount | 8-SMD, Gull Wing | 8 | 1 | -40°C~85°C | Tape & Reel (TR) | 2013 | - | e0 | no | Active | 1 (Unlimited) | - | Tin/Lead (Sn/Pb) | UL RECOGNIZED, OPEN COLLECTOR | 85mW | 4.5V~5.5V | 5V | 5000Vrms | Open Collector, Schottky Clamped | 50mA | SINGLE | 1 | 85mW | 50mA | 1.5V | 75 ns | DC | 75 ns | LOGIC IC OUTPUT OPTOCOUPLER | 20mA | 1e-7 ns | 10MBd | Unidirectional | 50mA | 24ns | 10 ns | - | 24ns 10ns | - | - | 5V | - | 0.05A | 100ns, 100ns | 15kV/μs | 1/0 | - | No | Non-RoHS Compliant | Contains Lead | ||
![]() TLP2160(TP,F) Toshiba Semiconductor and Storage | 30000 | - | Datasheet | 8 Weeks | - | Surface Mount | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | 8 | 2 | -40°C~125°C | Cut Tape (CT) | 2011 | - | - | yes | Discontinued | 1 (Unlimited) | - | - | UL APPROVED | 60mW | 2.7V~5.5V | - | 2500Vrms | Push-Pull, Totem Pole | - | - | 2 | - | - | 1.55V | 40 ns | DC | 55 ns | LOGIC IC OUTPUT OPTOCOUPLER | - | - | 20MBd | Unidirectional | 10mA | - | 15 ns | - | 15ns 15ns | - | - | - | 25mA | 0.01A | 40ns, 40ns | 20kV/μs | 2/0 | - | No | RoHS Compliant | - | ||
![]() PS9313L2-AX Renesas Electronics America | 111 |
| Datasheet | 16 Weeks | - | - | Surface Mount | 6-SOIC (0.268, 6.80mm Width) | - | 1 | -40°C~110°C | Strip | - | - | e4 | yes | Active | 1 (Unlimited) | - | Nickel/Palladium/Gold (Ni/Pd/Au) | UL RECOGNIZED | - | 4.5V~20V | - | 5000Vrms | Open Collector | - | SINGLE | 1 | - | - | 1.56V | - | DC | - | LOGIC IC OUTPUT OPTOCOUPLER | - | - | 1Mbps | - | - | - | - | - | - | 15mA | - | - | 25mA | - | 750ns, 500ns | 15kV/μs | 1/0 | - | - | ROHS3 Compliant | - |