- Manufacturer
- Input Type
- Inputs - Side 1/Side 2
- Moisture Sensitivity Level (MSL)
- Mount
- Mounting Type
- Number of Pins
- Operating Temperature
- Output Type
- Package / Case
- Packaging
- Part Status
- RoHS Status
Attribute column
Categories
Optoisolators - Logic Output
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Mounting Type | Package / Case | Surface Mount | Number of Pins | Supplier Device Package | Weight | Number of Elements | Power Dissipation (Max) | Usage Level | Operating Temperature | Packaging | Published | Series | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | ECCN Code | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Additional Feature | Max Power Dissipation | Voltage - Supply | Supply Voltage | Reach Compliance Code | Voltage - Isolation | Output Voltage | Output Type | Max Output Current | Configuration | Number of Channels | Number of Circuits | Power Dissipation | Output Current | Voltage - Forward (Vf) (Typ) | Propagation Delay | Input Type | Turn On Delay Time | Optoelectronic Device Type | Forward Current | Response Time | Data Rate | Direction | Output Current per Channel | Rise Time | Forward Voltage | Fall Time (Typ) | Rise / Fall Time (Typ) | Current - Output / Channel | Forward Current-Max | Reverse Breakdown Voltage | Current - DC Forward (If) (Max) | Input Current | On-State Current-Max | Propagation Delay tpLH / tpHL (Max) | Common Mode Transient Immunity (Min) | Inputs - Side 1/Side 2 | Current Transfer Ratio | Radiation Hardening | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() ACPL-077L-060E Broadcom Limited | In Stock | - | - | 17 Weeks | Surface Mount | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | - | 8 | - | - | 1 | - | - | -40°C~105°C | Tube | 2013 | - | e3 | - | Active | 1 (Unlimited) | - | Tin (Sn) | - | - | CMOS COMPATIBILITY, UL RECOGNIZED, VDE APPROVED | - | 3V~3.6V 4.5V~5.5V | 5.5V | - | 3750Vrms | - | Push-Pull, Totem Pole | - | COMPLEX | 1 | - | - | 10mA | - | 40 ns | Logic | 40 ns | - | 10mA | 2.4e-8 ns | 25MBd | Unidirectional | 10mA | - | - | 3 ns | 4ns 3ns | - | - | - | - | - | - | 40ns, 40ns | 35kV/μs | 1/0 | - | No | ROHS3 Compliant | - | ||
![]() PS9822-2-L-AX Renesas Electronics America | 490 |
| Datasheet | 16 Weeks | - | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | YES | - | - | - | 2 | 0.04W | - | -40°C~100°C | Bulk | - | NEPOC | e4 | - | Active | 1 (Unlimited) | - | Nickel/Palladium/Gold (Ni/Pd/Au) | - | - | - | - | 4.5V~5.5V | 5.5V | - | 2500Vrms | - | Open Collector | - | - | 2 | - | - | - | 1.6V | - | DC | - | - | - | 7e-7 ns | 1Mbps | - | - | - | - | - | - | 25mA | 0.015A | - | 15mA | - | - | 700ns, 500ns | - | 2/0 | - | - | ROHS3 Compliant | - | ||
![]() PS9117A-V-AX Renesas Electronics America | 35 |
| Datasheet | 16 Weeks | - | Surface Mount | 6-SOIC (0.173, 4.40mm Width), 5 Leads | - | - | - | - | 1 | - | - | -40°C~85°C | Bulk | - | NEPOC | e4 | yes | Active | 1 (Unlimited) | - | - | - | - | UL RECOGNIZED, VDE APPROVED | - | 4.5V~5.5V | - | - | 3750Vrms | - | Open Collector | - | SINGLE | 1 | - | - | - | 1.65V | - | DC | - | LOGIC IC OUTPUT OPTOCOUPLER | - | - | 10Mbps | - | - | - | - | - | 20ns 5ns | 25mA | 0.03A | - | 30mA | - | 0.025A | 75ns, 75ns | 15kV/μs | 1/0 | - | - | ROHS3 Compliant | - | ||
![]() HCPL-0466#500 Broadcom Limited | In Stock | - | - | 22 Weeks | Surface Mount | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | - | 8 | - | - | 1 | - | - | -40°C~100°C | Tape & Reel (TR) | 2013 | - | e0 | - | Active | 1 (Unlimited) | EAR99 | Tin/Lead (Sn/Pb) | - | - | UL RECOGNIZED, VDE APPROVED | 145mW | 4.5V~30V | - | - | 3750Vrms | - | Open Collector, Schottky Clamped | 15mA | SINGLE | 1 | - | 145mW | 15mA | 1.5V | 650 ns | DC | 650 ns | LOGIC IC OUTPUT OPTOCOUPLER | 25mA | - | 1 MBps | Unidirectional | 15mA | - | - | - | - | - | - | 5V | - | - | - | 550ns, 400ns | 15kV/μs | 1/0 | 90 % | No | Non-RoHS Compliant | Contains Lead | ||
![]() HCNW2611 Broadcom Limited | 5 | - | - | 22 Weeks | Through Hole | Through Hole | 8-DIP (0.400, 10.16mm) | - | 8 | - | - | 1 | - | - | -40°C~85°C | Tube | 2012 | - | e0 | - | Active | 1 (Unlimited) | EAR99 | Tin/Lead (Sn/Pb) | - | - | UL RECOGNIZED, OPEN COLLECTOR | 85mW | 4.5V~5.5V | 7V | - | 5000Vrms | - | Open Collector, Schottky Clamped | 50mA | SINGLE | 1 | - | 85mW | 50mA | 1.64V | 75 ns | DC | 75 ns | LOGIC IC OUTPUT OPTOCOUPLER | 20mA | 5e-8 ns | 10MBd | Unidirectional | 50mA | 24ns | - | 10 ns | 24ns 10ns | - | - | 3V | - | - | 0.05A | 100ns, 100ns | 15kV/μs | 1/0 | - | No | Non-RoHS Compliant | Contains Lead | ||
![]() HCPL-2631#520 Broadcom Limited | In Stock | - | - | 22 Weeks | Surface Mount | Surface Mount | 8-SMD, Gull Wing | - | 8 | - | - | 2 | - | - | -40°C~85°C | Tape & Reel (TR) | 2013 | - | e0 | no | Active | 1 (Unlimited) | - | Tin/Lead (Sn/Pb) | - | - | UL RECOGNIZED, OPEN COLLECTOR | 60mW | 4.5V~5.5V | 5V | - | 5000Vrms | - | Open Collector, Schottky Clamped | 50mA | - | 2 | - | 60mW | 50mA | 1.5V | 75 ns | DC | 75 ns | LOGIC IC OUTPUT OPTOCOUPLER | 15mA | 1e-7 ns | 10MBd | Unidirectional | 50mA | 24ns | - | 10 ns | 24ns 10ns | - | - | 5V | - | - | 0.05A | 100ns, 100ns | 10kV/μs | 2/0 | - | No | Non-RoHS Compliant | Contains Lead | ||
![]() HCPL-2630#320 Broadcom Limited | In Stock | - | - | 17 Weeks | Surface Mount | Surface Mount | 8-SMD, Gull Wing | - | 8 | - | - | 2 | - | - | -40°C~85°C | Tube | 2013 | - | e0 | no | Active | 1 (Unlimited) | - | Tin/Lead (Sn/Pb) | - | - | UL RECOGNIZED, OPEN COLLECTOR | 60mW | 4.5V~5.5V | 5V | - | 5000Vrms | - | Open Collector, Schottky Clamped | 50mA | - | 2 | - | - | - | 1.5V | 75 ns | DC | 75 ns | LOGIC IC OUTPUT OPTOCOUPLER | - | 1e-7 ns | 10MBd | Unidirectional | 50mA | 24ns | - | 10 ns | 24ns 10ns | - | 0.015A | - | 15mA | - | 0.05A | 100ns, 100ns | 5kV/μs | 2/0 | - | No | Non-RoHS Compliant | Contains Lead | ||
![]() FOD8163V ON Semiconductor | 35 |
| Datasheet | 11 Weeks | - | Surface Mount | 6-SOIC (0.268, 6.80mm Width) | YES | - | - | - | 1 | 0.085W | - | -40°C~100°C | - | - | - | e3 | yes | Active | 1 (Unlimited) | - | Tin (Sn) | - | - | - | - | 3V~5.5V | 5.5V | compliant | 5000Vrms | - | Open Collector, Schottky Clamped | - | - | 1 | - | - | - | 1.45V | - | DC | - | LOGIC IC OUTPUT OPTOCOUPLER | - | 9e-8 ns | 10Mbps | - | - | - | - | - | 20ns 10ns | - | 0.025A | - | 25mA | - | - | 90ns, 80ns | 20kV/μs | 1/0 | - | - | - | - | ||
![]() TLP2748(TP,E Toshiba Semiconductor and Storage | 61 |
| Datasheet | 12 Weeks | Surface Mount | Surface Mount | 6-SOIC (0.295, 7.50mm Width) | - | 6 | - | - | - | - | - | -40°C~110°C | Tape & Reel (TR) | 2015 | - | - | - | Active | 1 (Unlimited) | - | - | - | - | - | - | 4.5V~30V | - | unknown | 5000Vrms | - | Push-Pull, Totem Pole | - | - | 1 | - | - | - | 1.55V | 120 ns | DC | - | LOGIC IC OUTPUT OPTOCOUPLER | - | - | - | - | 50mA | - | - | - | 3ns 3ns | - | - | - | 15mA | - | - | 120ns, 120ns | 30kV/μs | 1/0 | - | - | RoHS Compliant | - | ||
![]() TLP2366(TPL,E Toshiba Semiconductor and Storage | 18 | - | Datasheet | 12 Weeks | Surface Mount | Surface Mount | 6-SOIC (0.179, 4.55mm Width), 5 Leads | - | - | - | - | - | - | - | -40°C~125°C | Cut Tape (CT) | 2015 | - | - | - | Active | 1 (Unlimited) | - | - | - | - | - | 60mW | 2.7V~5.5V | - | - | 3750Vrms | - | Push-Pull, Totem Pole | - | - | 1 | - | - | - | 1.61V | 40 ns | DC | 40 ns | LOGIC IC OUTPUT OPTOCOUPLER | - | - | 20MBd | Unidirectional | 10mA | - | - | 15 ns | 15ns 15ns | - | - | - | 25mA | - | - | 40ns, 40ns | 20kV/μs | 1/0 | - | No | RoHS Compliant | - | ||
![]() H11N3 ON Semiconductor | In Stock | - | Datasheet | - | - | Through Hole | 6-DIP (0.300, 7.62mm) | - | - | - | - | - | - | - | - | Tube | 1997 | - | - | - | Obsolete | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | 7500Vrms | - | Open Collector | - | - | 1 | - | - | - | 1.4V | - | DC | - | - | - | - | 5MHz | - | - | - | - | - | - | - | - | - | 10mA | - | - | 330ns, 330ns | - | 1/0 | - | - | Non-RoHS Compliant | - | ||
![]() PS9121-A CEL | In Stock | - | - | - | Surface Mount | Surface Mount | 6-SOIC (0.173, 4.40mm Width), 5 Leads | - | 5 | 5-SO | - | 1 | - | - | -40°C~85°C | Bulk | - | NEPOC | - | - | Obsolete | 1 (Unlimited) | - | - | 85°C | -40°C | - | - | 2.7V~3.6V | - | - | 3750Vrms | - | Open Collector | - | - | 1 | - | 40mW | 25mA | 1.65V | 75 ns | DC | - | - | 30mA | - | 15Mbps | - | - | - | 1.8V | - | 20ns 5ns | - | - | 5V | 30mA | - | - | 75ns, 75ns | 15kV/μs | 1/0 | - | - | RoHS Compliant | - | ||
![]() HCPL-5300 Broadcom Limited | 70 |
| - | 12 Weeks | Through Hole | Through Hole | 8-CDIP (0.300, 7.62mm) | - | 8 | - | - | 1 | - | Military grade | -55°C~125°C | Tube | 2008 | - | e4 | - | Active | 1 (Unlimited) | EAR99 | Nickel/Gold (Ni/Au) | - | - | HIGH RELIABILITY | 145mW | 4.5V~30V | 30V | - | 1500VDC | 30V | Open Collector, Schottky Clamped | 15mA | SINGLE | 1 | - | 145mW | 15mA | 1.5V | 750 ns | DC | 750 ns | LOGIC IC OUTPUT OPTOCOUPLER | 25mA | - | 2 Mbps | Unidirectional | 15mA | - | - | - | - | - | - | 5V | - | 20mA | - | 750ns, 500ns | 10kV/μs (Typ) | 1/0 | 90 % | No | ROHS3 Compliant | Exempt | ||
![]() PC410L0NIP Sharp Microelectronics | 23170 | - | Datasheet | - | Surface Mount | Surface Mount | 6-SOIC (0.173, 4.40mm Width), 5 Leads | - | 5 | 5-MFP | - | 1 | - | - | -40°C~85°C | Cut Tape (CT) | 2003 | OPIC™ | - | - | Obsolete | 1 (Unlimited) | - | - | 85°C | -40°C | - | 85mW | 4.5V~5.5V | - | - | 3750Vrms | - | Open Collector | - | - | 1 | 1 | 85mW | - | 1.6V | 75 ns | DC | 75 ns | - | 20mA | - | 10Mbps | Unidirectional | 50mA | 10ns | 1.9V | 20 ns | 10ns 20ns | - | - | 5V | 20mA | - | - | 75ns, 75ns | 10kV/μs | 1/0 | - | No | Non-RoHS Compliant | Contains Lead | ||
![]() 5962-8876801PA Broadcom Limited | 2885 |
| - | 17 Weeks | Through Hole | Through Hole | 8-DIP (0.300, 7.62mm) | - | 8 | - | - | 1 | - | Military grade | -55°C~125°C | Tube | - | - | e0 | - | Active | 1 (Unlimited) | EAR99 | Tin/Lead (Sn/Pb) | - | - | CMOS COMPATIBLE, HIGH RELIABILITY | 200mW | 4.5V~20V | 20V | - | 1500VDC | - | Tri-State | 15mA | COMPLEX | 1 | - | 200mW | 15mA | 1.3V | 350 ns | DC | 350 ns | LOGIC IC OUTPUT OPTOCOUPLER | 8mA | 3e-7 ns | 5MBd | Unidirectional | 15mA | 45ns | - | 10 ns | 45ns 10ns | - | - | 3V | - | - | - | 350ns, 350ns | 1kV/μs | 1/0 | - | No | Non-RoHS Compliant | - | ||
![]() TLP2366(V4-TPL,E Toshiba Semiconductor and Storage | 6118 | - | Datasheet | 12 Weeks | Surface Mount | Surface Mount | 6-SOIC (0.179, 4.55mm Width), 5 Leads | - | - | - | - | - | - | - | -40°C~125°C | Cut Tape (CT) | 2015 | - | - | - | Active | 1 (Unlimited) | - | - | - | - | - | - | 2.7V~5.5V | - | - | 3750Vrms | - | Push-Pull, Totem Pole | - | - | 1 | - | - | - | 1.61V | 40 ns | DC | - | LOGIC IC OUTPUT OPTOCOUPLER | - | - | 20MBd | - | 10mA | - | - | - | 15ns 15ns | - | - | - | 25mA | - | - | 40ns, 40ns | 20kV/μs | 1/0 | - | - | RoHS Compliant | - | ||
![]() HCPL-5200#300 Broadcom Limited | 45 |
| - | 12 Weeks | Surface Mount | Surface Mount | 8-CSMD, Gull Wing | - | 8 | - | - | 1 | - | Military grade | -55°C~125°C | Tube | - | - | - | - | Active | 1 (Unlimited) | EAR99 | - | - | - | CMOS COMPATIBLE, HIGH RELIABILITY | 200mW | 4.5V~20V | 5V | - | 1500VDC | - | Tri-State | 15mA | COMPLEX | 1 | - | 200mW | 15mA | 1.3V | 350 ns | DC | 350 ns | LOGIC IC OUTPUT OPTOCOUPLER | 8mA | 4.5e-8 ns | 5MBd | Unidirectional | 15mA | 45ns | - | 10 ns | 45ns 10ns | - | - | 3V | - | - | - | 350ns, 350ns | 1kV/μs | 1/0 | - | Yes | Non-RoHS Compliant | Exempt | ||
![]() TLP2404(F) Toshiba Semiconductor and Storage | In Stock | - | Datasheet | 8 Weeks | Surface Mount | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | - | 8 | - | - | - | - | - | -40°C~125°C | Tube | 2014 | - | - | - | Active | 1 (Unlimited) | - | - | - | - | - | - | 4.5V~30V | - | - | 3750Vrms | - | Open Collector | - | - | 1 | - | 80mW | 15mA | 1.57V | 400 ns | DC | 550 ns | - | 25mA | - | 1Mbps | Unidirectional | 15mA | - | - | - | - | - | - | 5V | - | - | - | 550ns, 400ns | 15kV/μs | 1/0 | - | No | RoHS Compliant | Lead Free | ||
![]() HCPL2601SDV ON Semiconductor | In Stock | - | Datasheet | - | Surface Mount | Surface Mount | 8-SMD, Gull Wing | - | 8 | - | 792mg | - | - | - | -40°C~85°C | Tape & Reel (TR) | - | - | - | yes | Obsolete | 1 (Unlimited) | - | - | - | - | - | 100mW | 4.5V~5.5V | - | - | 2500Vrms | - | Open Collector | 50mA | - | 1 | - | 100mW | 50mA | 1.4V | 45 ns | DC | 75 ns | LOGIC IC OUTPUT OPTOCOUPLER | 50mA | - | 10Mbps | - | 50mA | 50ns | - | 12 ns | 50ns 12ns | - | - | 5V | - | - | - | 75ns, 75ns | 5kV/μs | 1/0 | - | - | RoHS Compliant | Lead Free | ||
![]() PS9309L-AX Renesas Electronics America | 42 |
| Datasheet | 16 Weeks | - | Surface Mount | 6-SOIC (0.268, 6.80mm Width) | YES | - | - | - | 1 | - | - | -40°C~110°C | Strip | - | - | e4 | yes | Active | 1 (Unlimited) | - | Nickel/Palladium/Gold (Ni/Pd/Au) | - | - | - | - | 4.5V~20V | 20V | - | 5000Vrms | - | Push-Pull, Totem Pole | - | - | 1 | - | - | - | 1.55V | - | DC | - | LOGIC IC OUTPUT OPTOCOUPLER | - | 2e-7 ns | 1Mbps | - | - | - | - | - | 24ns 3.2ns | 25mA | 0.02A | - | 20mA | - | - | 200ns, 200ns | 15kV/μs | 1/0 | - | - | ROHS3 Compliant | - |