- Manufacturer
- Input Type
- Inputs - Side 1/Side 2
- Moisture Sensitivity Level (MSL)
- Mount
- Mounting Type
- Number of Pins
- Operating Temperature
- Output Type
- Package / Case
- Packaging
- Part Status
- RoHS Status
Attribute column
Categories
Optoisolators - Logic Output
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Lifecycle Status | Contact Plating | Mount | Mounting Type | Package / Case | Number of Pins | Supplier Device Package | Weight | Collector-Emitter Breakdown Voltage | Number of Elements | Operating Temperature | Packaging | Published | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | ECCN Code | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Additional Feature | Voltage - Rated DC | Max Power Dissipation | Voltage - Supply | Supply Voltage | Reach Compliance Code | Current Rating | Approval Agency | Lead Pitch | Voltage - Isolation | Output Voltage | Output Type | Max Output Current | Configuration | Row Spacing | Number of Channels | Power Dissipation | Output Current | Voltage - Forward (Vf) (Typ) | Propagation Delay | Input Type | Turn On Delay Time | Optoelectronic Device Type | Forward Current | Max Output Voltage | Response Time | Data Rate | Direction | Output Current per Channel | Rise Time | Fall Time (Typ) | Rise / Fall Time (Typ) | Reverse Breakdown Voltage | Max Input Current | Current - DC Forward (If) (Max) | Input Current | On-State Current-Max | Propagation Delay tpLH / tpHL (Max) | Common Mode Transient Immunity (Min) | Max Supply Voltage (DC) | Inputs - Side 1/Side 2 | Min Supply Voltage (DC) | Reverse Voltage (DC) | Hysteresis Ratio-Nom | Width | Radiation Hardening | REACH SVHC | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() HCPL-7720-500E Broadcom Limited | 10 |
| Datasheet | 22 Weeks | - | - | Surface Mount | Surface Mount | 8-SMD, Gull Wing | 8 | - | - | - | 1 | -40°C~85°C | Tape & Reel (TR) | 2013 | e3 | - | Active | 1 (Unlimited) | EAR99 | Matte Tin (Sn) | - | - | UL RECOGNIZED, VDE APPROVED | - | 150mW | 4.5V~5.5V | 5.5V | - | - | - | - | 3750Vrms | 5V | Push-Pull, Totem Pole | 10mA | COMPLEX | - | 1 | 150mW | 10mA | - | 40 ns | Logic | 40 ns | - | - | - | 4e-8 ns | 25MBd | Unidirectional | 10mA | 9ns | 8 ns | 9ns 8ns | - | - | - | - | - | 40ns, 40ns | 10kV/μs | - | 1/0 | - | - | - | - | No | - | ROHS3 Compliant | Lead Free | ||
![]() ACPL-K64L-560E Broadcom Limited | 516 | - | - | 22 Weeks | - | Tin | Surface Mount | Surface Mount | 8-SOIC (0.268, 6.81mm Width) | 8 | - | - | - | 2 | -40°C~105°C | Tape & Reel (TR) | 2013 | e3 | - | Active | 1 (Unlimited) | EAR99 | - | - | - | CMOS COMPATIBLE, UL RECOGNIZED, VDE APPROVED | - | 20mW | 2.7V~5.5V | 5.5V | - | - | - | - | 5000Vrms | - | Push-Pull, Totem Pole | 10mA | - | - | 2 | 20mW | 10mA | 1.3V | 80 ns | DC | 80 ns | LOGIC IC OUTPUT OPTOCOUPLER | 8mA | - | 8e-8 ns | 10MBd | Unidirectional | 10mA | 12ns | 12 ns | 12ns 12ns | 5V | - | - | - | 0.01A | 80ns, 80ns | 20kV/μs | - | 2/0 | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() FOD2200TV ON Semiconductor | In Stock | - | Datasheet | - | - | - | Through Hole | Through Hole | 8-DIP (0.400, 10.16mm) | 8 | - | 900.012311mg | - | 1 | -40°C~85°C | Tube | 2010 | e3 | - | Obsolete | 1 (Unlimited) | - | Matte Tin (Sn) | - | - | CMOS COMPATIBLE, UL RECOGNIZED | - | 150mW | 4.5V~20V | - | - | - | - | - | 5000Vrms | 20V | Tri-State | 25mA | SINGLE | - | 1 | 150mW | 25mA | 1.4V | 300 ns | DC | 300 ns | LOGIC IC OUTPUT OPTOCOUPLER | 10mA | - | - | 2.5MBd | Unidirectional | 25mA | 80ns | 25 ns | 80ns 25ns | 5V | - | - | 5mA | 0.025A | 300ns, 300ns | 10kV/μs | - | 1/0 | - | - | - | - | No | No SVHC | RoHS Compliant | Lead Free | ||
![]() HCPL-0721 Broadcom Limited | 735 | - | - | 22 Weeks | - | - | Surface Mount | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | 8 | - | - | - | 1 | -40°C~85°C | Tube | 2008 | e0 | - | Active | 1 (Unlimited) | EAR99 | Tin/Lead (Sn/Pb) | - | - | CMOS COMPATIBLE, UL RECOGNIZED | - | 150mW | 4.5V~5.5V | - | - | - | - | - | 3750Vrms | 5V | Push-Pull, Totem Pole | 10mA | COMPLEX | - | 1 | 150mW | 10mA | - | 40 ns | Logic | 40 ns | - | - | - | - | 25MBd | Unidirectional | 10mA | 9ns | 8 ns | 9ns 8ns | - | - | - | 10mA | - | 40ns, 40ns | 10kV/μs | - | 1/0 | - | - | - | 5.08mm | No | No SVHC | Non-RoHS Compliant | Contains Lead | ||
![]() HCPL-7720 Broadcom Limited | 5 |
| - | 22 Weeks | - | - | Through Hole | Through Hole | 8-DIP (0.300, 7.62mm) | 8 | - | - | - | 1 | -40°C~85°C | Tube | 2004 | e0 | - | Active | 1 (Unlimited) | EAR99 | Tin/Lead (Sn/Pb) | - | - | CMOS COMPATIBLE, UL RECOGNIZED | - | 150mW | 4.5V~5.5V | - | - | - | - | - | 3750Vrms | 5V | Push-Pull, Totem Pole | 10mA | COMPLEX | - | 1 | 150mW | 10mA | - | 40 ns | Logic | 40 ns | - | - | - | - | 25MBd | Unidirectional | 10mA | 9ns | 8 ns | 9ns 8ns | - | - | - | 10μA | - | 40ns, 40ns | 10kV/μs | - | 1/0 | - | - | - | - | No | No SVHC | Non-RoHS Compliant | Contains Lead | ||
![]() ACSL-6410-56TE Broadcom Limited | 5 |
| - | 17 Weeks | - | Tin | Surface Mount | Surface Mount | 16-SOIC (0.154, 3.90mm Width) | 16 | - | - | - | 4 | -40°C~100°C | Tape & Reel (TR) | 2013 | e3 | - | Active | 1 (Unlimited) | EAR99 | - | - | - | TTL COMPATIBLE, UL RECOGNIZED, VDE APPROVED | - | 40mW | 3V~5.5V | 5.5V | - | - | - | - | 2500Vrms | - | Open Collector, Schottky Clamped | 50mA | - | - | 4 | 65mW | 50mA | 1.52V | 100 ns | DC | 100 ns | LOGIC IC OUTPUT OPTOCOUPLER | 15mA | - | 1e-7 ns | 15MBd | Bidirectional | 50mA | 35ns | 12 ns | 30ns 12ns | 5V | - | - | - | 0.05A | 100ns, 100ns | 10kV/μs | - | 3/1 | - | - | - | - | - | - | ROHS3 Compliant | Lead Free | ||
![]() HCPL-2400-000E Broadcom Limited | 1306 | - | Datasheet | 22 Weeks | - | - | Through Hole | Through Hole | 8-DIP (0.300, 7.62mm) | 8 | - | - | 18V | 1 | -40°C~85°C | Tube | 2004 | e3 | - | Active | 1 (Unlimited) | EAR99 | Matte Tin (Sn) | - | - | CMOS COMPATIBLE, UL RECOGNIZED | - | 350mW | 4.75V~5.25V | 5V | - | - | CSA, UL, VDE | - | 3750Vrms | 18V | Tri-State | 25mA | SINGLE | - | 1 | 350mW | 25mA | 1.3V | 55 ns | DC | 33 ns | LOGIC IC OUTPUT OPTOCOUPLER | 10mA | - | 2e-8 ns | 40MBd | Unidirectional | 25mA | 20ns | 10 ns | 20ns 10ns | 2V | 8mA | - | 4mA | 0.025A | 55ns, 55ns | 1kV/μs | - | 1/0 | - | - | - | - | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() HCPL-2630-020E Broadcom Limited | 1825 |
| - | 17 Weeks | - | - | Through Hole | Through Hole | 8-DIP (0.300, 7.62mm) | 8 | - | - | 7V | 2 | -40°C~85°C | Tube | 2006 | e3 | - | Active | 1 (Unlimited) | EAR99 | Matte Tin (Sn) | - | - | TTL COMPATIBLE, UL RECOGNIZED | - | 60mW | 4.5V~5.5V | 5V | - | - | CSA, UL, VDE | - | 5000Vrms | 7V | Open Collector, Schottky Clamped | 50mA | - | - | 2 | 60mW | 50mA | 1.5V | 75 ns | DC | 75 ns | LOGIC IC OUTPUT OPTOCOUPLER | 15mA | - | 1e-7 ns | 10MBd | Unidirectional | 50mA | 24ns | 10 ns | 24ns 10ns | 5V | - | - | 5mA | 0.05A | 100ns, 100ns | 5kV/μs | - | 2/0 | - | - | - | - | No | - | ROHS3 Compliant | Lead Free | ||
![]() HCPL-0720-500E Broadcom Limited | 35000 |
| - | 17 Weeks | - | Tin | Surface Mount | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | 8 | 8-SO | - | - | 1 | -40°C~85°C | Tape & Reel (TR) | 2008 | - | - | Active | 1 (Unlimited) | - | - | 85°C | -40°C | - | - | 150mW | 4.5V~5.5V | - | - | - | - | - | 3750Vrms | 6V | Push-Pull, Totem Pole | 10mA | - | - | 1 | 150mW | 10mA | - | 40 ns | Logic | 40 ns | - | - | - | - | 25MBd | Unidirectional | 10mA | 9ns | 8 ns | 9ns 8ns | - | - | - | 10μA | - | 40ns, 40ns | 10kV/μs | - | 1/0 | - | - | - | - | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() H11L2SVM ON Semiconductor | 810 | - | Datasheet | 2 Weeks | ACTIVE (Last Updated: 3 days ago) | - | Surface Mount | Surface Mount | 6-SMD, Gull Wing | 6 | - | 810mg | - | 1 | -40°C~85°C | Tube | 2008 | e3 | yes | Active | 1 (Unlimited) | EAR99 | Tin (Sn) | - | - | UL RECOGNIZED, VDE APPROVED | - | 250mW | 3V~15V | 16V | - | - | - | - | 4170Vrms | 16V | Open Collector | 50mA | SINGLE | - | - | 250mW | 50mA | 1.2V | 4 μs | DC | 4 μs | LOGIC IC OUTPUT OPTOCOUPLER | 60mA | - | - | 1MHz | Unidirectional | 50mA | 100ns | 100 ns | 100ns 100ns | 6V | - | 30mA | 60mA | 0.05A | 4μs, 4μs | - | - | 1/0 | - | 6V | 0.75 | - | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() ACSL-6420-00TE Broadcom Limited | 1469 | - | Datasheet | 17 Weeks | - | Tin | Surface Mount | Surface Mount | 16-SOIC (0.154, 3.90mm Width) | 16 | - | - | - | 4 | -40°C~100°C | Tube | 2010 | e3 | - | Active | 1 (Unlimited) | EAR99 | - | - | - | TTL COMPATIBLE, UL RECOGNIZED | - | 40mW | 3V~5.5V | 5.5V | - | - | - | - | 2500Vrms | 7V | Open Collector, Schottky Clamped | 50mA | - | - | 4 | 60mW | 50mA | 1.52V | 100 ns | DC | 100 ns | LOGIC IC OUTPUT OPTOCOUPLER | 15mA | 7V | 1e-7 ns | 15MBd | Bidirectional | 50mA | 35ns | 12 ns | 30ns 12ns | 5V | - | - | 15mA | 0.05A | 100ns, 100ns | 10kV/μs | - | 2/2 | - | - | - | - | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() HCPL-M611 Broadcom Limited | 30 |
| Datasheet | 22 Weeks | - | - | Surface Mount | Surface Mount | 6-SOIC (0.173, 4.40mm Width), 5 Leads | 5 | - | - | - | 1 | -40°C~85°C | Tube | 2013 | e0 | - | Active | 1 (Unlimited) | EAR99 | Tin/Lead (Sn/Pb) | - | - | TTL COMPATIBLE, UL RECOGNIZED | - | 85mW | 4.5V~5.5V | - | - | - | - | - | 3750Vrms | 5.5V | Open Collector, Schottky Clamped | 50mA | SINGLE | - | 1 | 85mW | 50mA | 1.5V | 75 ns | DC | 75 ns | LOGIC IC OUTPUT OPTOCOUPLER | 20mA | - | - | 10MBd | Unidirectional | 50mA | 24ns | 10 ns | 24ns 10ns | 5V | - | - | 15mA | - | 75ns, 75ns | 10kV/μs | - | 1/0 | - | - | - | - | No | No SVHC | Non-RoHS Compliant | Contains Lead | ||
![]() HCPL-2601-300E Broadcom Limited | 7828 |
| Datasheet | 22 Weeks | - | Tin | Surface Mount | Surface Mount | 8-SMD, Gull Wing | 8 | - | - | - | 1 | -40°C~85°C | Tube | 2006 | e3 | - | Active | 1 (Unlimited) | EAR99 | - | - | - | TTL COMPATIBLE, UL RECOGNIZED | 50V | 85mW | 4.5V~5.5V | 5V | - | - | - | 2.54mm | 3750Vrms | 7V | Open Collector, Schottky Clamped | 50mA | SINGLE | 7.62 mm | 1 | 85mW | 50mA | 1.5V | 75 ns | DC | 75 ns | LOGIC IC OUTPUT OPTOCOUPLER | 20mA | 5.5V | 1e-7 ns | 10MBd | Unidirectional | 50mA | 24ns | 10 ns | 24ns 10ns | 5V | 20mA | - | 5mA | 0.05A | 100ns, 100ns | 10kV/μs | 5.5V | 1/0 | 4.5V | - | - | 9.65mm | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() ACPL-P483-560E Broadcom Limited | 30 |
| - | 22 Weeks | - | - | Surface Mount | Surface Mount | 6-SOIC (0.268, 6.80mm Width) | 6 | - | - | - | 1 | -40°C~105°C | Tape & Reel (TR) | 2013 | e3 | - | Active | 1 (Unlimited) | EAR99 | Tin (Sn) | - | - | - | - | 210mW | 4.5V~30V | 30V | - | - | - | - | 3750Vrms | - | Push-Pull, Totem Pole | - | - | - | 1 | 210mW | 50mA | 1.5V | 120 ns | DC | 120 ns | LOGIC IC OUTPUT OPTOCOUPLER | 10mA | - | 1.2e-7 ns | - | Unidirectional | 50mA | - | 6 ns | 6ns 6ns | 5V | - | - | - | - | 120ns, 120ns | 30kV/μs | - | 1/0 | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() H11N2SR2VM ON Semiconductor | In Stock | - | Datasheet | - | - | - | Surface Mount | Surface Mount | 6-SMD, Gull Wing | 6 | - | 810mg | - | 1 | -40°C~85°C | Tape & Reel (TR) | 2014 | e3 | yes | Obsolete | 1 (Unlimited) | EAR99 | Tin (Sn) | - | - | - | - | 250mW | 4V~15V | 15V | - | - | - | - | 4170Vrms | - | Open Collector | 50mA | SINGLE | - | 1 | 250mW | 50mA | 1.4V | 330 ns | DC | 330 ns | LOGIC IC OUTPUT OPTOCOUPLER | 30mA | - | 1.5e-7 ns | 5MHz | Unidirectional | 50mA | 7.5ns | 12 ns | 7.5ns 12ns | 6V | - | - | - | 0.05A | 330ns, 330ns | - | - | 1/0 | - | - | 0.65 | - | - | - | RoHS Compliant | Lead Free | ||
![]() TLP2745(TP,E Toshiba Semiconductor and Storage | 5000 | - | Datasheet | 12 Weeks | - | - | Surface Mount | Surface Mount | 6-SOIC (0.295, 7.50mm Width) | 6 | - | - | - | - | -40°C~110°C | Tape & Reel (TR) | 2015 | - | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | 4.5V~30V | - | unknown | - | - | - | 5000Vrms | - | Push-Pull, Totem Pole | - | - | - | 1 | - | - | 1.55V | 120 ns | DC | - | LOGIC IC OUTPUT OPTOCOUPLER | - | - | - | - | - | 50mA | - | - | 3ns 3ns | - | - | 15mA | - | - | 120ns, 120ns | 30kV/μs | - | 1/0 | - | - | - | - | - | - | RoHS Compliant | - | ||
![]() ACPL-077L-500E Broadcom Limited | 50 |
| - | 17 Weeks | - | - | Surface Mount | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | 8 | - | - | - | - | -40°C~105°C | Tape & Reel (TR) | 2013 | - | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | 3V~3.6V 4.5V~5.5V | - | - | - | - | - | 3750Vrms | - | Push-Pull, Totem Pole | - | - | - | 1 | - | 10mA | - | 40 ns | Logic | 40 ns | - | 10mA | - | - | 25MBd | Unidirectional | 10mA | - | 3 ns | 4ns 3ns | - | - | - | - | - | 40ns, 40ns | 35kV/μs | - | 1/0 | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() HCPL-M601 Broadcom Limited | In Stock | - | Datasheet | 22 Weeks | - | - | Surface Mount | Surface Mount | 6-SOIC (0.173, 4.40mm Width), 5 Leads | 5 | - | - | - | 1 | -40°C~85°C | Tube | 2005 | e0 | - | Active | 1 (Unlimited) | EAR99 | Tin/Lead (Sn/Pb) | - | - | TTL COMPATIBLE, UL RECOGNIZED | - | 85mW | 4.5V~5.5V | - | - | - | - | - | 3750Vrms | - | Open Collector, Schottky Clamped | 50mA | SINGLE | - | 1 | 85mW | 50mA | 1.5V | 75 ns | DC | 75 ns | LOGIC IC OUTPUT OPTOCOUPLER | 20mA | - | - | 10MBd | Unidirectional | 50mA | 24ns | 10 ns | 24ns 10ns | 5V | - | - | - | - | 75ns, 75ns | 5kV/μs | - | 1/0 | - | - | - | - | No | No SVHC | Non-RoHS Compliant | Contains Lead | ||
![]() HCPL-060L-560E Broadcom Limited | 2628 |
| - | 22 Weeks | - | Tin | Surface Mount | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | 8 | - | - | - | 1 | -40°C~85°C | Tape & Reel (TR) | 2013 | e3 | - | Active | 1 (Unlimited) | EAR99 | - | - | - | UL RECOGNIZED, VDE APPROVED | - | 85mW | 2.7V~3.6V 4.5V~5.5V | 5.5V | - | - | - | - | 3750Vrms | 7V | Open Collector, Schottky Clamped | 50mA | SINGLE | - | 1 | 85mW | 50mA | 1.5V | 90 ns | DC | 90 ns | LOGIC IC OUTPUT OPTOCOUPLER | 20mA | - | 9e-8 ns | 15MBd | Unidirectional | 50mA | 45ns | 20 ns | 24ns 10ns | 5V | - | - | 15mA | 0.05A | 75ns, 75ns | 10kV/μs | - | 1/0 | - | - | - | - | No | - | ROHS3 Compliant | Lead Free | ||
![]() HCPL-2201-000E Broadcom Limited | 386 | - | Datasheet | 22 Weeks | - | - | Through Hole | Through Hole | 8-DIP (0.300, 7.62mm) | 8 | - | - | 20V | 1 | -40°C~85°C | Tube | 2009 | e3 | - | Active | 1 (Unlimited) | EAR99 | Matte Tin (Sn) | - | - | - | - | 210mW | 4.5V~20V | 5V | - | 5mA | UL | - | 3750Vrms | 20V | Push-Pull, Totem Pole | 25mA | SINGLE | - | 1 | 210mW | 25mA | 1.5V | 300 ns | DC | 200 ns | LOGIC IC OUTPUT OPTOCOUPLER | 10mA | - | 3e-8 ns | 5MBd | Unidirectional | 25mA | 30ns | 7 ns | 30ns 7ns | 5V | 230mA | - | 5mA | 0.025A | 300ns, 300ns | 1kV/μs | - | 1/0 | - | - | - | - | No | No SVHC | ROHS3 Compliant | Lead Free |