- Manufacturer
- Input Type
- Inputs - Side 1/Side 2
- Moisture Sensitivity Level (MSL)
- Mount
- Mounting Type
- Number of Pins
- Operating Temperature
- Output Type
- Package / Case
- Packaging
- Part Status
- RoHS Status
Attribute column
Categories
Optoisolators - Logic Output
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Mounting Type | Package / Case | Surface Mount | Number of Pins | Supplier Device Package | Number of Elements | Power Dissipation (Max) | Operating Temperature | Packaging | Published | Series | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | ECCN Code | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Additional Feature | HTS Code | Max Power Dissipation | Voltage - Supply | Supply Voltage | Reach Compliance Code | Voltage - Isolation | Output Type | Max Output Current | Configuration | Number of Channels | Power Dissipation | Output Current | Voltage - Forward (Vf) (Typ) | Propagation Delay | Input Type | Turn On Delay Time | Optoelectronic Device Type | Forward Current | Max Output Voltage | Response Time | Data Rate | Direction | Output Current per Channel | Rise Time | Forward Voltage | Fall Time (Typ) | Rise / Fall Time (Typ) | Current - Output / Channel | Forward Current-Max | Reverse Breakdown Voltage | Current - DC Forward (If) (Max) | On-State Current-Max | Propagation Delay tpLH / tpHL (Max) | Common Mode Transient Immunity (Min) | Inputs - Side 1/Side 2 | Hysteresis Ratio-Nom | Radiation Hardening | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() HCPL0600V Rochester Electronics, LLC | In Stock | - | Datasheet | - | - | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | - | - | 8-SOIC | - | - | -40°C~85°C | Tube | - | - | - | - | Obsolete | 1 (Unlimited) | - | - | - | - | - | - | - | 4.5V~5.5V | - | - | 3750Vrms | Open Collector | - | - | 1 | - | - | 1.75V Max | - | DC | - | - | - | - | - | 10Mbps | - | - | - | - | - | 50ns 12ns | 50mA | - | - | 50mA | - | 75ns, 75ns | 5kV/μs | 1/0 | - | - | ROHS3 Compliant | - | ||
![]() PS9822-2-F3-L-AX Renesas Electronics America | 5 |
| - | 16 Weeks | - | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | YES | - | - | 2 | 0.04W | -40°C~100°C | Tape & Reel (TR) | - | NEPOC | e4 | - | Active | 1 (Unlimited) | - | Nickel/Palladium/Gold (Ni/Pd/Au) | - | - | - | - | - | 4.5V~5.5V | 5.5V | - | 2500Vrms | Open Collector | - | - | 2 | - | - | 1.6V | - | DC | - | - | - | - | 7e-7 ns | 1Mbps | - | - | - | - | - | - | - | 0.015A | - | 15mA | - | 700ns, 500ns | - | 2/0 | - | - | ROHS3 Compliant | - | ||
![]() RV1S9213ACCSP-10YV#SC0 Renesas Electronics America | 19 |
| Datasheet | 16 Weeks | - | - | - | - | - | - | - | - | - | - | - | - | - | yes | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | LOGIC IC OUTPUT OPTOCOUPLER | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() ACSL-6210-56R Broadcom Limited | In Stock | - | Datasheet | - | - | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | YES | - | - | 2 | 0.06W | -40°C~100°C | Tape & Reel (TR) | 2006 | - | e0 | - | Obsolete | 1 (Unlimited) | EAR99 | Tin/Lead (Sn/Pb) | - | - | - | 8541.40.80.00 | - | 3V~5.5V | 5.5V | - | 2500Vrms | Open Collector, Schottky Clamped | - | - | 2 | - | - | 1.52V | - | DC | - | LOGIC IC OUTPUT OPTOCOUPLER | - | - | 1e-7 ns | 15MBd | - | - | - | - | - | 30ns 12ns | - | 0.015A | - | 15mA | 0.05A | 100ns, 100ns | 10kV/μs | 1/1 | - | - | Non-RoHS Compliant | - | ||
![]() TLP2200F Toshiba Semiconductor and Storage | In Stock | - | Datasheet | 16 Weeks | - | Through Hole | 8-DIP (0.300, 7.62mm) | - | - | - | 1 | - | -40°C~85°C | Tube | 1998 | - | - | - | Last Time Buy | 1 (Unlimited) | - | - | - | - | UL RECOGNIZED | - | - | 4.5V~20V | - | - | 2500Vrms | Tri-State | - | COMPLEX | 1 | - | - | 1.55V | - | DC | - | LOGIC IC OUTPUT OPTOCOUPLER | - | - | - | 2.5MBd | - | - | - | - | - | 35ns 20ns | - | - | - | 10mA | 0.025A | 400ns, 400ns | 1kV/μs | 1/0 | - | - | RoHS Compliant | - | ||
![]() TLP2719(TP,E Toshiba Semiconductor and Storage | 2160 |
| Datasheet | 12 Weeks | - | Surface Mount | 6-SOIC (0.295, 7.50mm Width) | - | - | - | - | - | -40°C~100°C | Tape & Reel (TR) | - | - | - | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | 4.5V~20V | - | - | 5000Vrms | Open Collector | - | - | 1 | - | - | 1.6V | - | DC | - | LOGIC IC OUTPUT OPTOCOUPLER | - | - | - | 1MBd | - | - | - | - | - | - | - | - | - | 25mA | - | 800ns, 800ns | 10kV/μs | 1/0 | - | - | RoHS Compliant | - | ||
![]() OPI127 TT Electronics/Optek Technology | In Stock | - | Datasheet | - | Through Hole | Through Hole | Axial | - | 5 | - | 1 | - | -55°C~100°C | Bulk | 2006 | - | - | - | Obsolete | 1 (Unlimited) | - | - | 100°C | -55°C | - | - | 200mW | 4.5V~5.5V | - | - | 15000VDC | Push-Pull, Totem Pole | - | - | 1 | 200mW | - | 1.5V Max | 5 ns | DC | - | - | 25mA | - | - | 250kbps | - | 20mA | 100ns | - | 100 ns | 100ns 100ns | - | - | 2V | 25mA | - | 5μs, 5μs (Typ) | - | 1/0 | - | - | RoHS Compliant | - | ||
Tiny WHSL | In Stock | - | - | - | Surface Mount | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | - | 8 | 8-SSOP | 2 | - | -40°C~85°C | Tape & Reel (TR) | - | NEPOC | - | - | Discontinued | 1 (Unlimited) | - | - | 85°C | -40°C | - | - | 40mW | 4.5V~5.5V | - | - | 2500Vrms | Open Collector | 25mA | - | 2 | 40mW | 25mA | 1.65V | 75 ns | DC | 75 ns | - | 15mA | 7V | - | 10Mbps | Unidirectional | 25mA | - | 1.65V | 5 ns | 20ns 5ns | - | - | 5V | 15mA | - | 75ns, 75ns | 15kV/μs | 2/0 | - | No | ROHS3 Compliant | Lead Free | ||
![]() HCPL2611V Rochester Electronics, LLC | In Stock | - | Datasheet | - | - | Through Hole | 8-DIP (0.300, 7.62mm) | - | - | - | 1 | - | -40°C~85°C | - | - | - | e3 | yes | Obsolete | 1 (Unlimited) | - | MATTE TIN | - | - | - | - | - | 4.5V~5.5V | - | - | 2500Vrms | Open Collector | - | SINGLE | 1 | - | - | 1.4V | - | DC | - | LOGIC IC OUTPUT OPTOCOUPLER | - | - | - | 10Mbps | - | - | - | - | - | 50ns 12ns | 50mA | 0.05A | - | - | 0.05A | 75ns, 75ns | 10kV/μs | 1/0 | - | - | ROHS3 Compliant | - | ||
![]() HCPL2601 Rochester Electronics, LLC | In Stock | - | Datasheet | - | - | Through Hole | 8-DIP (0.300, 7.62mm) | - | - | - | 1 | - | -40°C~85°C | Tube | - | - | e0 | no | Obsolete | 1 (Unlimited) | - | TIN LEAD | - | - | - | - | - | 4.5V~5.5V | - | - | 2500Vrms | Open Collector | - | COMPLEX | 1 | - | - | 1.4V | - | DC | - | LOGIC IC OUTPUT OPTOCOUPLER | - | - | - | 10Mbps | - | - | - | - | - | 50ns 12ns | 50mA | 0.02A | - | - | 0.025A | 75ns, 75ns | 5kV/μs | 1/0 | 0.0167 | - | Non-RoHS Compliant | - | ||
![]() 6N137V Rochester Electronics, LLC | In Stock | - | Datasheet | - | - | Through Hole | 8-DIP (0.300, 7.62mm) | - | - | - | 1 | - | -40°C~85°C | Tube | - | - | e3 | yes | Obsolete | 1 (Unlimited) | - | MATTE TIN | - | - | - | - | - | 4.5V~5.5V | - | - | 2500Vrms | Open Collector | - | SINGLE | 1 | - | - | 1.4V | - | DC | - | LOGIC IC OUTPUT OPTOCOUPLER | - | - | - | 10Mbps | - | - | - | - | - | 50ns 12ns | 50mA | 0.05A | - | - | 0.05A | 75ns, 75ns | 10kV/μs (Typ) | 1/0 | - | - | ROHS3 Compliant | - | ||
![]() FOD2200 Rochester Electronics, LLC | In Stock | - | Datasheet | - | - | Through Hole | 8-DIP (0.300, 7.62mm) | - | - | 8-DIP | - | - | -40°C~85°C | Tube | - | - | - | - | Obsolete | 1 (Unlimited) | - | - | - | - | - | - | - | 4.5V~20V | - | - | 5000Vrms | Tri-State | - | - | 1 | - | - | 1.4V | - | DC | - | - | - | - | - | 2.5MBd | - | - | - | - | - | 80ns 25ns | 25mA | - | - | 10mA | - | 300ns, 300ns | 10kV/μs | 1/0 | - | - | ROHS3 Compliant | - | ||
![]() FOD0738 Rochester Electronics, LLC | In Stock | - | Datasheet | - | - | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | - | - | - | 2 | - | -40°C~100°C | Tube | - | - | e3 | yes | Obsolete | 1 (Unlimited) | - | MATTE TIN | - | - | UL RECOGNIZED | - | - | 4.5V~5.5V | - | unknown | 2500Vrms | Push-Pull, Totem Pole | - | - | 2 | - | - | 1.45V | - | DC | - | LOGIC IC OUTPUT OPTOCOUPLER | - | - | - | 15MBd | - | - | - | - | - | 12ns 8ns | 2mA | 0.016A | - | 20mA | - | 60ns, 60ns | 25kV/μs | 2/0 | - | - | ROHS3 Compliant | - | ||
![]() HCPL0600R1 Rochester Electronics, LLC | In Stock | - | Datasheet | - | - | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | - | - | 8-SOIC | - | - | -40°C~85°C | Tape & Reel (TR) | - | - | - | - | Obsolete | 1 (Unlimited) | - | - | - | - | - | - | - | 4.5V~5.5V | - | - | 3750Vrms | Open Collector | - | - | 1 | - | - | 1.75V Max | - | DC | - | - | - | - | - | 10Mbps | - | - | - | - | - | 50ns 12ns | 50mA | - | - | 50mA | - | 75ns, 75ns | 5kV/μs | 1/0 | - | - | ROHS3 Compliant | - | ||
![]() RV1S9060ACCSP-10YC#SC0 Renesas Electronics America | 58 |
| - | 16 Weeks | - | Surface Mount | 6-SOIC (0.295, 7.50mm Width), 5 Leads | - | - | - | - | - | -40°C~125°C | Tray | - | - | - | yes | Active | 1 (Unlimited) | - | - | - | - | - | - | - | 6V | - | - | 5000Vrms | CMOS | - | - | 1 | - | - | 1.55V | - | - | - | LOGIC IC OUTPUT OPTOCOUPLER | - | - | - | 15Mbps | - | - | - | - | - | 5ns 5ns | - | - | - | 6mA | - | 60ns, 60ns | 50kV/μs | 1/0 | - | - | ROHS3 Compliant | - | ||
![]() TLP2355(TPR,E Toshiba Semiconductor and Storage | 791 |
| Datasheet | 12 Weeks | - | Surface Mount | 6-SOIC (0.179, 4.55mm Width), 5 Leads | - | - | - | - | - | -40°C~125°C | Tape & Reel (TR) | 2017 | - | - | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | 3V~20V | - | - | 3750Vrms | Push-Pull, Totem Pole | - | - | 1 | - | - | 1.55V | - | DC | - | - | - | - | - | - | - | - | - | - | - | 15ns 12ns | - | - | - | 20mA | - | 250ns, 250ns | 25kV/μs | 1/0 | - | - | RoHS Compliant | - | ||
![]() HCPL2611SDM ON Semiconductor | 1110 |
| Datasheet | 7 Weeks | - | Surface Mount | 8-SMD, Gull Wing | - | - | - | - | - | -40°C~100°C | Tape & Reel (TR) | - | - | e3 | yes | Active | Not Applicable | - | Tin (Sn) | - | - | - | - | - | 4.5V~5.5V | - | compliant | 5000Vrms | Open Collector | - | - | 1 | - | - | 1.45V | - | DC | - | LOGIC IC OUTPUT OPTOCOUPLER | - | - | - | 10Mbps | - | - | - | - | - | 30ns 10ns | - | - | - | - | - | 75ns, 75ns | 10kV/μs | 1/0 | - | - | - | - | ||
![]() TLP2367(E Toshiba Semiconductor and Storage | 96 |
| Datasheet | 12 Weeks | - | Surface Mount | 6-SOIC (0.179, 4.55mm Width), 5 Leads | - | - | - | - | - | -40°C~125°C | Tube | 2016 | - | - | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | 2.7V~5.5V | - | - | 3750Vrms | Push-Pull, Totem Pole | - | - | 1 | - | - | 1.6V | - | DC | - | LOGIC IC OUTPUT OPTOCOUPLER | - | - | - | 50MBd | - | - | - | - | - | 2ns 1ns | - | - | - | 15mA | - | 20ns, 20ns | 25kV/μs | 1/0 | - | - | RoHS Compliant | - | ||
![]() TLP2710(TP,E Toshiba Semiconductor and Storage | 493 | - | Datasheet | 12 Weeks | - | Surface Mount | 6-SOIC (0.295, 7.50mm Width) | - | - | - | - | - | -40°C~125°C | Tape & Reel (TR) | - | - | - | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | 2.7V~5.5V | - | - | 5000Vrms | Push-Pull, Totem Pole | - | - | 1 | - | - | 1.9V Max | - | DC | - | LOGIC IC OUTPUT OPTOCOUPLER | - | - | - | 5MBd | - | - | - | - | - | 11ns 13ns | - | - | - | 8mA | - | 250ns, 250ns | 25kV/μs | 1/0 | - | - | RoHS Compliant | - | ||
![]() ACPL-M61M-560E Broadcom Limited | 1202 | - | Datasheet | 22 Weeks | - | Surface Mount | 6-SOIC (0.173, 4.40mm Width), 5 Leads | - | - | - | - | - | -40°C~125°C | Tape & Reel (TR) | - | - | - | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | 2.5V~3.3V | - | - | 3750Vrms | Open Drain | - | - | 1 | - | - | 1.33V | - | DC | - | LOGIC IC OUTPUT OPTOCOUPLER | - | - | - | 10MBd | - | - | - | - | - | 6ns 7ns | - | - | - | 8mA | - | 90ns, 90ns | 20kV/μs | 1/0 | - | - | ROHS3 Compliant | - |