- Manufacturer
- Input Type
- Inputs - Side 1/Side 2
- Moisture Sensitivity Level (MSL)
- Mount
- Mounting Type
- Number of Pins
- Operating Temperature
- Output Type
- Package / Case
- Packaging
- Part Status
- RoHS Status
Attribute column
Categories
Optoisolators - Logic Output
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Mounting Type | Package / Case | Surface Mount | Mounting Feature | Number of Pins | Weight | Number of Elements | Power Dissipation (Max) | Operating Temperature | Packaging | Published | Series | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | ECCN Code | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Additional Feature | HTS Code | Max Power Dissipation | Voltage - Supply | Supply Voltage | Reach Compliance Code | Voltage - Isolation | Output Type | Max Output Current | Configuration | Number of Channels | Power Dissipation | Output Current | Voltage - Forward (Vf) (Typ) | Propagation Delay | Input Type | Turn On Delay Time | Optoelectronic Device Type | Forward Current | Response Time | Data Rate | Direction | Output Current per Channel | Rise Time | Fall Time (Typ) | Rise / Fall Time (Typ) | Current - Output / Channel | Forward Current-Max | Reverse Breakdown Voltage | Max Input Current | Current - DC Forward (If) (Max) | On-State Current-Max | Propagation Delay tpLH / tpHL (Max) | Common Mode Transient Immunity (Min) | Inputs - Side 1/Side 2 | Radiation Hardening | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() TLP2719(TP,E Toshiba Semiconductor and Storage | 2160 |
| Datasheet | 12 Weeks | - | Surface Mount | 6-SOIC (0.295, 7.50mm Width) | - | - | - | - | - | - | -40°C~100°C | Tape & Reel (TR) | - | - | - | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | 4.5V~20V | - | - | 5000Vrms | Open Collector | - | - | 1 | - | - | 1.6V | - | DC | - | LOGIC IC OUTPUT OPTOCOUPLER | - | - | 1MBd | - | - | - | - | - | - | - | - | - | 25mA | - | 800ns, 800ns | 10kV/μs | 1/0 | - | RoHS Compliant | - | ||
![]() TLP250H(F) Toshiba Semiconductor and Storage | 30000 | - | Datasheet | 12 Weeks | Through Hole | Through Hole | 8-DIP (0.300, 7.62mm) | - | - | 8 | - | - | - | -40°C~125°C | Tube | 2014 | - | - | - | Active | Not Applicable | - | - | - | - | - | - | 260mW | 10V~30V | - | - | 3750Vrms | Push-Pull, Totem Pole | - | - | 1 | - | - | 1.57V | 500 ns | DC | - | LOGIC IC OUTPUT OPTOCOUPLER | - | - | - | Unidirectional | - | 50ns | 50 ns | 50ns 50ns | - | - | - | 20mA | - | - | 500ns, 500ns | 40kV/μs | 1/0 | - | RoHS Compliant | - | ||
![]() PS9303L2-V-AX Renesas Electronics America | 42 |
| Datasheet | 16 Weeks | - | Surface Mount | 6-SOIC (0.268, 6.80mm Width) | - | - | - | - | 1 | - | -40°C~100°C | Strip | - | NEPOC | e4 | yes | Active | 1 (Unlimited) | - | Nickel/Palladium/Gold (Ni/Pd/Au) | - | - | UL RECOGNIZED, VDE APPROVED | - | - | 4.5V~20V | - | - | 5000Vrms | Push-Pull, Totem Pole | - | SINGLE | 1 | - | - | 1.6V | - | DC | - | LOGIC IC OUTPUT OPTOCOUPLER | - | - | 1Mbps | - | - | - | - | 120ns 90ns | 25mA | - | - | - | 20mA | 0.025A | 500ns, 550ns | 15kV/μs | 1/0 | - | ROHS3 Compliant | - | ||
![]() H11L2S(TA)-V Everlight Electronics Co Ltd | 2107 |
| Datasheet | 20 Weeks | Surface Mount | Surface Mount | 6-SMD, Gull Wing | - | - | 6 | - | 1 | - | -55°C~100°C | Tape & Reel (TR) | 2014 | - | - | yes | Active | 1 (Unlimited) | - | - | - | - | UL APPROVED, VDE APPROVED | - | 250mW | 3V~16V | - | - | 5000Vrms | Open Collector | - | SINGLE | 1 | - | - | 1.15V | 4 μs | DC | - | LOGIC IC OUTPUT OPTOCOUPLER | - | - | 1MHz | Unidirectional | 50mA | - | 100 ns | 100ns 100ns | - | - | - | - | 60mA | 0.05A | 4μs, 4μs | - | 1/0 | No | ROHS3 Compliant | - | ||
![]() CPC5001G IXYS Integrated Circuits Division | In Stock | - | - | 8 Weeks | Through Hole | Through Hole | 8-DIP (0.300, 7.62mm) | - | - | 8 | 2.26799g | - | - | -40°C~85°C | Tube | 2013 | - | - | - | Active | 1 (Unlimited) | - | - | 85°C | -40°C | - | - | 800mW | 2.7V~5.5V | - | - | 3750Vrms | Open Drain | - | - | 2 | - | - | - | 100 ns | Logic | - | - | - | - | 5MBd | - | - | - | - | - | - | - | - | - | - | - | 250ns, 100ns | 5kV/μs, 7kV/μs | 1/1 | - | ROHS3 Compliant | - | ||
![]() HCPL-060L-560 Broadcom Limited | 30 |
| - | 22 Weeks | Surface Mount | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | - | - | 8 | - | 1 | - | -40°C~85°C | Tape & Reel (TR) | 2013 | - | e0 | - | Active | 1 (Unlimited) | EAR99 | Tin/Lead (Sn/Pb) | - | - | UL RECOGNIZED, VDE APPROVED | - | 85mW | 2.7V~3.6V 4.5V~5.5V | 5.5V | - | 3750Vrms | Open Collector, Schottky Clamped | 50mA | SINGLE | 1 | 85mW | 50mA | 1.5V | 75 ns | DC | 90 ns | LOGIC IC OUTPUT OPTOCOUPLER | 20mA | 9e-8 ns | 15MBd | Unidirectional | 50mA | 45ns | 20 ns | 24ns 10ns | - | - | 5V | - | - | 0.05A | 75ns, 75ns | 10kV/μs | 1/0 | No | Non-RoHS Compliant | Contains Lead | ||
![]() HCPL-7601-500E Broadcom Limited | In Stock | - | Datasheet | - | - | Surface Mount | 8-SMD, Gull Wing | - | - | - | - | 1 | - | -40°C~85°C | Tape & Reel (TR) | 2007 | - | e3 | - | Obsolete | 1 (Unlimited) | EAR99 | Matte Tin (Sn) | - | - | UL RECOGNIZED, VDE APPROVED | - | - | 4.5V~5.5V | - | compliant | 3750Vrms | Open Collector, Schottky Clamped | - | COMPLEX | 1 | - | - | 1.5V | - | DC | - | LOGIC IC OUTPUT OPTOCOUPLER | - | - | 10MBd | - | - | - | - | 24ns 10ns | - | 0.02A | - | - | 20mA | 0.05A | 75ns, 75ns | 1kV/μs | 1/0 | - | RoHS Compliant | - | ||
![]() HCPL-7611-500E Broadcom Limited | In Stock | - | Datasheet | - | - | Surface Mount | 8-SMD, Gull Wing | - | - | - | - | 1 | - | -40°C~85°C | Tape & Reel (TR) | 2007 | - | e3 | - | Obsolete | 1 (Unlimited) | EAR99 | Matte Tin (Sn) | - | - | UL RECOGNIZED, VDE APPROVED | - | - | 4.5V~5.5V | - | compliant | 3750Vrms | Open Collector, Schottky Clamped | - | COMPLEX | 1 | - | - | 1.5V | - | DC | - | LOGIC IC OUTPUT OPTOCOUPLER | - | - | 10MBd | - | - | - | - | 24ns 10ns | - | 0.02A | - | - | 20mA | 0.05A | 75ns, 75ns | 10kV/μs | 1/0 | - | RoHS Compliant | - | ||
![]() HCPL-7601-000E Broadcom Limited | In Stock | - | Datasheet | - | - | Through Hole | 8-DIP (0.300, 7.62mm) | - | - | - | - | 1 | - | -40°C~85°C | Tube | 2007 | - | e3 | - | Obsolete | 1 (Unlimited) | EAR99 | Matte Tin (Sn) | - | - | UL RECOGNIZED, VDE APPROVED | - | - | 4.5V~5.5V | - | compliant | 3750Vrms | Open Collector, Schottky Clamped | - | COMPLEX | 1 | - | - | 1.5V | - | DC | - | LOGIC IC OUTPUT OPTOCOUPLER | - | - | 10MBd | - | - | - | - | 24ns 10ns | - | 0.02A | - | - | 20mA | 0.05A | 75ns, 75ns | 1kV/μs | 1/0 | - | RoHS Compliant | - | ||
![]() HCPL-7611#300 Broadcom Limited | In Stock | - | Datasheet | - | - | Surface Mount | 8-SMD, Gull Wing | - | - | - | - | 1 | - | -40°C~85°C | Tube | 2007 | - | e0 | - | Obsolete | 1 (Unlimited) | EAR99 | Tin/Lead (Sn/Pb) | - | - | UL RECOGNIZED, VDE APPROVED | - | - | 4.5V~5.5V | - | - | 3750Vrms | Open Collector, Schottky Clamped | - | COMPLEX | 1 | - | - | 1.5V | - | DC | - | LOGIC IC OUTPUT OPTOCOUPLER | - | - | 10MBd | - | - | - | - | 24ns 10ns | - | 0.02A | - | - | 20mA | 0.05A | 75ns, 75ns | 10kV/μs | 1/0 | - | Non-RoHS Compliant | - | ||
![]() HCPL-2202#500 Broadcom Limited | In Stock | - | - | 22 Weeks | - | Surface Mount | 8-SMD, Gull Wing | YES | - | - | - | 1 | - | -40°C~85°C | Tape & Reel (TR) | 2013 | - | e0 | no | Active | 1 (Unlimited) | - | Tin/Lead (Sn/Pb) | - | - | CMOS COMPATIBLE, UL RECOGNIZED | - | - | 4.5V~20V | 20V | - | 3750Vrms | Push-Pull, Totem Pole | - | SINGLE | 1 | - | - | 1.5V | - | DC | - | LOGIC IC OUTPUT OPTOCOUPLER | - | 3e-7 ns | 5MBd | - | - | - | - | 30ns 7ns | - | - | - | - | 10mA | 0.025A | 300ns, 300ns | 1kV/μs | 1/0 | - | Non-RoHS Compliant | - | ||
![]() HCPL-2201#060 Broadcom Limited | In Stock | - | - | 17 Weeks | Through Hole | Through Hole | 8-DIP (0.300, 7.62mm) | - | - | 8 | - | 1 | - | -40°C~85°C | Tube | 2013 | - | e0 | no | Active | 1 (Unlimited) | - | Tin/Lead (Sn/Pb) | - | - | CMOS COMPATIBLE, UL RECOGNIZED | - | 210mW | 4.5V~20V | - | - | 3750Vrms | Push-Pull, Totem Pole | 25mA | SINGLE | 1 | - | - | 1.5V | 300 ns | DC | 300 ns | LOGIC IC OUTPUT OPTOCOUPLER | - | - | 5MBd | Unidirectional | 25mA | 30ns | 7 ns | 30ns 7ns | - | - | - | - | 10mA | 0.025A | 300ns, 300ns | 1kV/μs | 1/0 | - | Non-RoHS Compliant | Contains Lead | ||
![]() HCPL-2211#500 Broadcom Limited | In Stock | - | - | 22 Weeks | - | Surface Mount | 8-SMD, Gull Wing | YES | - | - | - | 1 | - | -40°C~85°C | Tape & Reel (TR) | 2013 | - | e0 | no | Active | 1 (Unlimited) | - | Tin/Lead (Sn/Pb) | - | - | CMOS COMPATIBLE, UL RECOGNIZED | - | - | 4.5V~20V | 20V | - | 3750Vrms | Push-Pull, Totem Pole | - | SINGLE | 1 | - | - | 1.5V | - | DC | - | LOGIC IC OUTPUT OPTOCOUPLER | - | 3e-7 ns | 5MBd | - | - | - | - | 30ns 7ns | - | - | - | - | 10mA | 0.025A | 300ns, 300ns | 5kV/μs, 10kV/μs | 1/0 | - | Non-RoHS Compliant | - | ||
![]() HCPL-2201#300 Broadcom Limited | 5 |
| - | 17 Weeks | - | Surface Mount | 8-SMD, Gull Wing | YES | - | - | - | 1 | - | -40°C~85°C | Tube | 2013 | - | e0 | no | Active | 1 (Unlimited) | - | Tin/Lead (Sn/Pb) | - | - | CMOS COMPATIBLE, UL RECOGNIZED | - | - | 4.5V~20V | 20V | - | 3750Vrms | Push-Pull, Totem Pole | - | SINGLE | 1 | - | - | 1.5V | - | DC | - | LOGIC IC OUTPUT OPTOCOUPLER | - | 3e-7 ns | 5MBd | - | - | - | - | 30ns 7ns | - | - | - | - | 10mA | 0.025A | 300ns, 300ns | 1kV/μs | 1/0 | - | Non-RoHS Compliant | - | ||
![]() HCPL-4661#300 Broadcom Limited | 5 |
| - | 17 Weeks | - | Surface Mount | 8-SMD, Gull Wing | NO | THROUGH HOLE MOUNT | - | - | 2 | 0.06W | -40°C~85°C | Tube | 2013 | - | e0 | no | Active | 1 (Unlimited) | - | Tin/Lead (Sn/Pb) | - | - | UL RECOGNIZED, OPEN COLLECTOR | 8541.40.80.00 | - | 4.5V~5.5V | 5V | - | 3750Vrms | Open Collector, Schottky Clamped | - | - | 2 | - | - | 1.5V | - | DC | - | LOGIC IC OUTPUT OPTOCOUPLER | - | 1e-7 ns | 10MBd | - | - | - | - | 24ns 10ns | - | 0.015A | - | - | 15mA | 0.05A | 100ns, 100ns | 15kV/μs | 2/0 | - | Non-RoHS Compliant | - | ||
![]() HCPL-2211#060 Broadcom Limited | 35 |
| - | 17 Weeks | - | Through Hole | 8-DIP (0.300, 7.62mm) | NO | - | - | - | 1 | - | -40°C~85°C | Tube | 2013 | - | e0 | no | Active | 1 (Unlimited) | - | Tin/Lead (Sn/Pb) | - | - | CMOS COMPATIBLE, UL RECOGNIZED | - | - | 4.5V~20V | 20V | - | 3750Vrms | Push-Pull, Totem Pole | - | SINGLE | 1 | - | - | 1.5V | - | DC | - | LOGIC IC OUTPUT OPTOCOUPLER | - | 3e-7 ns | 5MBd | - | - | - | - | 30ns 7ns | - | - | - | - | 10mA | 0.025A | 300ns, 300ns | 5kV/μs, 10kV/μs | 1/0 | - | Non-RoHS Compliant | - | ||
![]() HCPL-4661#020 Broadcom Limited | In Stock | - | - | 17 Weeks | - | Through Hole | 8-DIP (0.300, 7.62mm) | NO | - | - | - | 2 | 0.06W | -40°C~85°C | Tube | 2013 | - | e0 | no | Active | 1 (Unlimited) | - | Tin/Lead (Sn/Pb) | - | - | UL RECOGNIZED, OPEN COLLECTOR | 8541.40.80.00 | - | 4.5V~5.5V | 5V | - | 5000Vrms | Open Collector, Schottky Clamped | - | - | 2 | - | - | 1.5V | - | DC | - | LOGIC IC OUTPUT OPTOCOUPLER | - | 1e-7 ns | 10MBd | - | - | - | - | 24ns 10ns | - | 0.015A | - | - | 15mA | 0.05A | 100ns, 100ns | 15kV/μs | 2/0 | - | Non-RoHS Compliant | - | ||
![]() HCPL-261N#320 Broadcom Limited | In Stock | - | - | 17 Weeks | - | Surface Mount | 8-SMD, Gull Wing | YES | - | - | - | 1 | 0.06W | -40°C~85°C | Tube | 2013 | - | e0 | - | Active | 1 (Unlimited) | EAR99 | Tin/Lead (Sn/Pb) | - | - | OPEN COLLECTOR, UL RECOGNIZED | - | - | 4.5V~5.5V | 5.5V | - | 5000Vrms | Open Collector, Schottky Clamped | - | SINGLE | 1 | - | - | 1.3V | - | DC | - | LOGIC IC OUTPUT OPTOCOUPLER | - | 1e-7 ns | 10MBd | - | - | - | - | 42ns 12ns | - | - | - | - | 10mA | 0.05A | 100ns, 100ns | 1kV/μs | 1/0 | - | Non-RoHS Compliant | - | ||
![]() HCPL-7611#500 Broadcom Limited | In Stock | - | Datasheet | - | - | Surface Mount | 8-SMD, Gull Wing | - | - | - | - | 1 | - | -40°C~85°C | Tape & Reel (TR) | 2007 | - | e0 | - | Obsolete | 1 (Unlimited) | EAR99 | Tin/Lead (Sn/Pb) | - | - | UL RECOGNIZED, VDE APPROVED | - | - | 4.5V~5.5V | - | unknown | 3750Vrms | Open Collector, Schottky Clamped | - | COMPLEX | 1 | - | - | 1.5V | - | DC | - | LOGIC IC OUTPUT OPTOCOUPLER | - | - | 10MBd | - | - | - | - | 24ns 10ns | - | 0.02A | - | - | 20mA | 0.05A | 75ns, 75ns | 10kV/μs | 1/0 | - | Non-RoHS Compliant | - | ||
![]() ACSL-6210-06R Broadcom Limited | In Stock | - | Datasheet | - | - | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | YES | - | - | - | 2 | 0.13W | -40°C~100°C | Tube | 2006 | - | e3 | - | Obsolete | 1 (Unlimited) | EAR99 | Matte Tin (Sn) | - | - | TTL COMPATIBLE, UL RECOGNIZED, VDE APPROVED | 8541.40.80.00 | - | 3V~5.5V | 5.5V | - | 2500Vrms | Open Collector, Schottky Clamped | - | - | 2 | - | - | 1.52V | - | DC | - | LOGIC IC OUTPUT OPTOCOUPLER | - | 1e-7 ns | 15MBd | - | - | - | - | 30ns 12ns | - | 0.015A | - | - | 15mA | 0.05A | 100ns, 100ns | 10kV/μs | 1/1 | - | Non-RoHS Compliant | - |