- Manufacturer
- Input Type
- Inputs - Side 1/Side 2
- Moisture Sensitivity Level (MSL)
- Mount
- Mounting Type
- Number of Pins
- Operating Temperature
- Output Type
- Package / Case
- Packaging
- Part Status
- RoHS Status
Attribute column
Categories
Optoisolators - Logic Output
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Mounting Type | Package / Case | Surface Mount | Number of Pins | Supplier Device Package | Number of Elements | Power Dissipation (Max) | Usage Level | Operating Temperature | Packaging | Published | Series | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | ECCN Code | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Additional Feature | HTS Code | Max Power Dissipation | Voltage - Supply | Supply Voltage | Reach Compliance Code | Voltage - Isolation | Output Voltage | Output Type | Operating Supply Voltage | Configuration | Number of Channels | Power Dissipation | Output Current | Voltage - Forward (Vf) (Typ) | Propagation Delay | Input Type | Turn On Delay Time | Optoelectronic Device Type | Forward Current | Max Output Voltage | Response Time | Data Rate | Direction | Output Current per Channel | Rise Time | Forward Voltage | Fall Time (Typ) | Rise / Fall Time (Typ) | Forward Current-Max | Reverse Breakdown Voltage | Current - DC Forward (If) (Max) | Input Current | On-State Current-Max | Propagation Delay tpLH / tpHL (Max) | Common Mode Transient Immunity (Min) | Isolation Voltage | Inputs - Side 1/Side 2 | Current Transfer Ratio | Radiation Hardening | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() HCPL-2202#300 Broadcom Limited | In Stock | - | - | 17 Weeks | - | Surface Mount | 8-SMD, Gull Wing | YES | - | - | 1 | - | - | -40°C~85°C | Tube | 2013 | - | e0 | no | Active | 1 (Unlimited) | - | Tin/Lead (Sn/Pb) | - | - | CMOS COMPATIBLE, UL RECOGNIZED | - | - | 4.5V~20V | 20V | - | 3750Vrms | - | Push-Pull, Totem Pole | - | SINGLE | 1 | - | - | 1.5V | - | DC | - | LOGIC IC OUTPUT OPTOCOUPLER | - | - | 3e-7 ns | 5MBd | - | - | - | - | - | 30ns 7ns | - | - | 10mA | - | 0.025A | 300ns, 300ns | 1kV/μs | - | 1/0 | - | - | Non-RoHS Compliant | - | ||
![]() HCPL-263A#020 Broadcom Limited | In Stock | - | - | 17 Weeks | - | Through Hole | 8-DIP (0.300, 7.62mm) | NO | - | - | 2 | 0.06W | - | -40°C~85°C | Tube | 2013 | - | e0 | - | Active | 1 (Unlimited) | EAR99 | Tin/Lead (Sn/Pb) | - | - | OPEN COLLECTOR, UL RECOGNIZED | 8541.40.80.00 | - | 4.5V~5.5V | 5.5V | - | 5000Vrms | - | Open Collector, Schottky Clamped | - | - | 2 | - | - | 1.3V | - | DC | - | LOGIC IC OUTPUT OPTOCOUPLER | - | - | 1e-7 ns | 10MBd | - | - | - | - | - | 42ns 12ns | 0.01A | - | 10mA | - | 0.05A | 100ns, 100ns | 1kV/μs | - | 2/0 | - | - | Non-RoHS Compliant | - | ||
![]() HCPL-7601#500 Broadcom Limited | In Stock | - | Datasheet | - | - | Surface Mount | 8-SMD, Gull Wing | - | - | - | 1 | - | - | -40°C~85°C | Tube | 2007 | - | e0 | - | Obsolete | 1 (Unlimited) | EAR99 | Tin/Lead (Sn/Pb) | - | - | UL RECOGNIZED, VDE APPROVED | - | - | 4.5V~5.5V | - | - | 3750Vrms | - | Open Collector, Schottky Clamped | - | COMPLEX | 1 | - | - | 1.5V | - | DC | - | LOGIC IC OUTPUT OPTOCOUPLER | - | - | - | 10MBd | - | - | - | - | - | 24ns 10ns | 0.02A | - | 20mA | - | 0.05A | 75ns, 75ns | 1kV/μs | - | 1/0 | - | - | Non-RoHS Compliant | - | ||
![]() HCPL-7611-300E Broadcom Limited | In Stock | - | Datasheet | - | - | Surface Mount | 8-SMD, Gull Wing | - | - | - | 1 | - | - | -40°C~85°C | Tube | 2007 | - | e3 | - | Obsolete | 1 (Unlimited) | EAR99 | Matte Tin (Sn) | - | - | UL RECOGNIZED, VDE APPROVED | - | - | 4.5V~5.5V | - | unknown | 3750Vrms | - | Open Collector, Schottky Clamped | - | COMPLEX | 1 | - | - | 1.5V | - | DC | - | LOGIC IC OUTPUT OPTOCOUPLER | - | - | - | 10MBd | - | - | - | - | - | 24ns 10ns | 0.02A | - | 20mA | - | 0.05A | 75ns, 75ns | 10kV/μs | - | 1/0 | - | - | RoHS Compliant | - | ||
![]() HCPL-7601#300 Broadcom Limited | In Stock | - | Datasheet | - | - | Surface Mount | 8-SMD, Gull Wing | - | - | - | 1 | - | - | -40°C~85°C | Tube | 2007 | - | e0 | - | Obsolete | 1 (Unlimited) | EAR99 | Tin/Lead (Sn/Pb) | - | - | UL RECOGNIZED, VDE APPROVED | - | - | 4.5V~5.5V | - | - | 3750Vrms | - | Open Collector, Schottky Clamped | - | COMPLEX | 1 | - | - | 1.5V | - | DC | - | LOGIC IC OUTPUT OPTOCOUPLER | - | - | - | 10MBd | - | - | - | - | - | 24ns 10ns | 0.02A | - | 20mA | - | 0.05A | 75ns, 75ns | 1kV/μs | - | 1/0 | - | - | Non-RoHS Compliant | - | ||
![]() HCPL-7611-000E Broadcom Limited | In Stock | - | Datasheet | - | - | Through Hole | 8-DIP (0.300, 7.62mm) | - | - | - | 1 | - | - | -40°C~85°C | Tube | 2007 | - | e3 | - | Obsolete | 1 (Unlimited) | EAR99 | Matte Tin (Sn) | - | - | UL RECOGNIZED, VDE APPROVED | - | - | 4.5V~5.5V | - | compliant | 3750Vrms | - | Open Collector, Schottky Clamped | - | COMPLEX | 1 | - | - | 1.5V | - | DC | - | LOGIC IC OUTPUT OPTOCOUPLER | - | - | - | 10MBd | - | - | - | - | - | 24ns 10ns | 0.02A | - | 20mA | - | 0.05A | 75ns, 75ns | 10kV/μs | - | 1/0 | - | - | RoHS Compliant | - | ||
![]() ACSL-6210-06R Broadcom Limited | In Stock | - | Datasheet | - | - | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | YES | - | - | 2 | 0.13W | - | -40°C~100°C | Tube | 2006 | - | e3 | - | Obsolete | 1 (Unlimited) | EAR99 | Matte Tin (Sn) | - | - | TTL COMPATIBLE, UL RECOGNIZED, VDE APPROVED | 8541.40.80.00 | - | 3V~5.5V | 5.5V | - | 2500Vrms | - | Open Collector, Schottky Clamped | - | - | 2 | - | - | 1.52V | - | DC | - | LOGIC IC OUTPUT OPTOCOUPLER | - | - | 1e-7 ns | 15MBd | - | - | - | - | - | 30ns 12ns | 0.015A | - | 15mA | - | 0.05A | 100ns, 100ns | 10kV/μs | - | 1/1 | - | - | Non-RoHS Compliant | - | ||
![]() 5962-0824202HYA Broadcom Limited | 2430 |
| - | 17 Weeks | Surface Mount | Surface Mount | 8-SMD Butt Joint | - | 8 | - | 2 | - | Military grade | -55°C~125°C | Tube | - | - | e0 | - | Active | 1 (Unlimited) | EAR99 | Tin/Lead (Sn/Pb) | - | - | TTL COMPATIBLE | - | 200mW | 3V~3.6V | 3.6V | - | 1500VDC | - | Open Collector, Schottky Clamped | - | - | 2 | - | - | 1.55V | 100 ns | DC | 140 ns | LOGIC IC OUTPUT OPTOCOUPLER | - | - | 1.4e-7 ns | 10MBd | Unidirectional | 25mA | - | - | 8 ns | 20ns 8ns | - | - | 20mA | - | - | 100ns, 100ns | 1kV/μs | - | 2/0 | - | No | Non-RoHS Compliant | - | ||
![]() CPC5002GS IXYS Integrated Circuits Division | In Stock | - | - | 8 Weeks | Surface Mount | Surface Mount | 8-SMD, Gull Wing | - | 8 | 8-SMD | - | - | - | -40°C~85°C | Tube | 2014 | - | - | - | Active | 1 (Unlimited) | - | - | 85°C | -40°C | - | - | - | 2.7V~5.5V | - | - | 3750Vrms | - | Open Drain | - | - | 2 | - | - | 1.2V | 120 ns | DC | - | - | - | - | - | 10MBd | - | 10mA | - | 1.2V | - | - 15ns | - | - | 20mA | - | - | 120ns, 120ns | 5kV/μs, 7kV/μs | - | 2/0 | - | - | ROHS3 Compliant | - | ||
![]() 5962-1223601HEC Broadcom Limited | In Stock | - | - | - | - | - | SMD/SMT | - | 16 | - | - | - | - | - | Bulk | - | - | - | - | Active | 1 (Unlimited) | - | - | 125°C | -55°C | - | - | - | - | - | - | - | - | - | 5.5V | - | - | - | - | - | 500 ns | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | No | ROHS3 Compliant | - | ||
![]() TLP5702(TP4,E Toshiba Semiconductor and Storage | 1374 |
| - | 12 Weeks | - | - | - | - | - | - | - | - | - | - | Tape & Reel (TR) | - | - | - | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | LOGIC IC OUTPUT OPTOCOUPLER | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | Surface Mount | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | - | 8 | - | 2 | - | - | -40°C~85°C | Tape & Reel (TR) | - | NEPOC | e6 | - | Obsolete | 1 (Unlimited) | - | Tin/Bismuth (Sn/Bi) | - | - | UL RECOGNIZED | - | - | 2.7V~3.6V | - | - | 2500Vrms | - | Open Collector | - | - | 2 | - | - | 1.65V | 45 ns | DC | - | LOGIC IC OUTPUT OPTOCOUPLER | - | - | - | 15Mbps | - | 25mA | - | - | - | 20ns 5ns | 0.015A | - | 15mA | - | - | 75ns, 75ns | 15kV/μs | - | 2/0 | - | - | RoHS Compliant | - | ||
Tiny WHSL | In Stock | - | - | - | Surface Mount | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | - | - | 8-SSOP | - | - | - | -40°C~100°C | Bulk | - | NEPOC | - | - | Active | 1 (Unlimited) | - | - | 100°C | -40°C | - | - | 40mW | 2.7V~3.6V | - | - | 2500Vrms | - | Open Collector | - | - | 2 | - | - | 1.6V | 500 ns | DC | - | - | - | - | - | 1Mbps | Unidirectional | 25mA | - | 1.6V | - | - | - | - | 15mA | - | - | 700ns, 500ns | - | - | 2/0 | - | No | ROHS3 Compliant | - | ||
![]() PC410L0NIT0F Sharp Microelectronics | 32680 | - | - | - | Surface Mount | Surface Mount | 6-SOIC (0.173, 4.40mm Width), 5 Leads | - | 4 | - | - | - | - | -40°C~85°C | Tape & Reel (TR) | 2005 | OPIC™ | - | - | Obsolete | 1 (Unlimited) | - | - | - | - | - | - | 85mW | 4.5V~5.5V | - | - | 3750Vrms | - | Open Collector | - | - | 1 | 85mW | - | 1.6V | 75 ns | DC | 75 ns | - | 20mA | - | - | 10Mbps | Unidirectional | 50mA | 20ns | - | 10 ns | 20ns 10ns | - | 5V | - | - | - | 75ns, 75ns | 10kV/μs | - | 1/0 | - | No | RoHS Compliant | Lead Free | ||
![]() QTM611T1 QT Brightek (QTB) | In Stock | - | Datasheet | 10 Weeks | - | Surface Mount | 6-SOIC (0.173, 4.40mm Width), 5 Leads | - | - | - | - | - | - | -55°C~85°C | Tape & Reel (TR) | - | - | - | - | Obsolete | 1 (Unlimited) | - | - | - | - | - | - | - | 7V | - | - | 3750Vrms | - | Open Collector, Schottky Clamped | - | - | 1 | - | - | 1.4V | - | DC | - | - | - | - | - | 10Mbps | - | - | - | - | - | 40ns 10ns | - | - | - | - | - | 75ns, 75ns | 20kV/μs | - | 1/0 | - | - | - | - | ||
![]() PS9113-F3-AX CEL | In Stock | - | - | - | Surface Mount | Surface Mount | 6-SOIC (0.173, 4.40mm Width), 5 Leads | - | 5 | 5-SO | 1 | - | - | -40°C~100°C | Tape & Reel (TR) | - | - | - | - | Discontinued | 1 (Unlimited) | - | - | 100°C | -40°C | - | - | 100mW | 4.5V~20V | - | - | 3750Vrms | - | Open Collector | - | - | 1 | 100mW | 15mA | 1.65V | 500 ns | DC | 750 ns | - | 25mA | 30V | - | 1Mbps | Unidirectional | 15mA | - | 1.65V | - | - | - | 5V | 25mA | - | - | 750ns, 500ns | 15kV/μs | - | 1/0 | 110 % | No | ROHS3 Compliant | Lead Free | ||
![]() QTM601T1 QT Brightek (QTB) | In Stock | - | Datasheet | 10 Weeks | - | Surface Mount | 6-SOIC (0.173, 4.40mm Width), 5 Leads | - | - | - | - | - | - | -55°C~85°C | Tape & Reel (TR) | - | - | - | - | Obsolete | 1 (Unlimited) | - | - | - | - | - | - | - | 7V | - | - | 3750Vrms | - | Open Collector, Schottky Clamped | - | - | 1 | - | - | 1.4V | - | DC | - | - | - | - | - | 10Mbps | - | - | - | - | - | 40ns 10ns | - | - | - | - | - | 75ns, 75ns | 5kV/μs | - | 1/0 | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | Surface Mount | Surface Mount | 6-SOIC (0.268, 6.80mm Width) | - | 6 | - | - | - | - | -40°C~100°C | Tape & Reel (TR) | - | NEPOC | - | - | Discontinued | 1 (Unlimited) | - | - | - | - | - | - | - | 4.5V~5.5V | - | - | 5000Vrms | - | Push-Pull, Totem Pole | - | - | 1 | - | - | 1.56V | 60 ns | DC | - | - | - | - | - | 15Mbps | Unidirectional | 2mA | - | - | 4 ns | 4ns 4ns | - | - | 25mA | - | - | 60ns, 60ns | 15kV/μs | - | 1/0 | - | No | ROHS3 Compliant | - | ||
![]() OPI1290-040 TT Electronics/Optek Technology | In Stock | - | Datasheet | - | Through Hole | Through Hole | Nonstandard, 5 Lead | - | 5 | - | - | - | - | -20°C~75°C | Bulk | 2007 | - | - | - | Obsolete | 1 (Unlimited) | - | - | 75°C | -20°C | - | - | - | 4.5V~16V | - | - | - | 30V | Push-Pull, Totem Pole | - | - | 1 | - | - | 2.3V Max | 5 μs | DC | - | - | - | - | - | - | - | - | - | 2.3V | - | 25ns 25ns | - | - | - | 20mA | - | 5μs, 5μs (Typ) | - | 10kV | 1/0 | - | - | RoHS Compliant | - | ||
![]() PS9113-F3-A CEL | In Stock | - | Datasheet | - | - | Surface Mount | 6-SOIC (0.173, 4.40mm Width), 5 Leads | - | - | 5-SO | - | - | - | -40°C~100°C | Tape & Reel (TR) | - | - | - | - | Obsolete | 1 (Unlimited) | - | - | - | - | - | - | - | 4.5V~20V | - | - | 3750Vrms | - | Open Collector | - | - | 1 | - | - | 1.65V | - | DC | - | - | - | - | - | 1Mbps | - | - | - | - | - | - | - | - | 25mA | - | - | 750ns, 500ns | 15kV/μs | - | 1/0 | - | - | - | - |