- Manufacturer
- Input Type
- Inputs - Side 1/Side 2
- Moisture Sensitivity Level (MSL)
- Mount
- Mounting Type
- Number of Pins
- Operating Temperature
- Output Type
- Package / Case
- Packaging
- Part Status
- RoHS Status
Attribute column
Categories
Optoisolators - Logic Output
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Mounting Type | Package / Case | Surface Mount | Number of Pins | Number of Elements | Power Dissipation (Max) | Operating Temperature | Packaging | Published | Series | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | ECCN Code | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Additional Feature | Max Power Dissipation | Voltage - Supply | Supply Voltage | Voltage - Isolation | Output Voltage | Output Type | Operating Supply Voltage | Configuration | Number of Channels | Nominal Supply Current | Power Dissipation | Output Current | Voltage - Forward (Vf) (Typ) | Propagation Delay | Input Type | Turn On Delay Time | Optoelectronic Device Type | Forward Current | Response Time | Data Rate | Direction | Output Current per Channel | Rise Time | Forward Voltage | Fall Time (Typ) | Max Collector Current | Rise / Fall Time (Typ) | Forward Current-Max | Reverse Breakdown Voltage | Wavelength | High Level Output Current | Current - DC Forward (If) (Max) | Input Current | On-State Current-Max | Propagation Delay tpLH / tpHL (Max) | Common Mode Transient Immunity (Min) | Isolation Voltage | Inputs - Side 1/Side 2 | Radiation Hardening | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() TLP5701(LF4,E Toshiba Semiconductor and Storage | 172 |
| - | 12 Weeks | - | - | - | - | - | - | - | - | - | - | - | - | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | LOGIC IC OUTPUT OPTOCOUPLER | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() TLP5701(D4-TP4,E Toshiba Semiconductor and Storage | 300 |
| - | 12 Weeks | - | - | - | - | - | - | - | - | Tape & Reel (TR) | - | - | - | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | LOGIC IC OUTPUT OPTOCOUPLER | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() TLP5701(D4-LF4,E Toshiba Semiconductor and Storage | 147 |
| - | 12 Weeks | - | - | - | - | - | - | - | - | - | - | - | - | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | LOGIC IC OUTPUT OPTOCOUPLER | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() TLP5702(D4-LF4,E Toshiba Semiconductor and Storage | 162 |
| - | 12 Weeks | - | - | - | - | - | - | - | - | - | - | - | - | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | LOGIC IC OUTPUT OPTOCOUPLER | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | Surface Mount | Surface Mount | 6-SOIC (0.268, 6.80mm Width) | - | 6 | - | - | -40°C~110°C | Tape & Reel (TR) | - | - | - | - | Discontinued | 1 (Unlimited) | - | - | - | - | - | 200mW | 2.7V~5.5V | - | 5000Vrms | - | Open Collector | - | - | 1 | - | - | - | 1.55V | 75 ns | DC | - | - | - | - | 10Mbps | Unidirectional | 25mA | - | - | 5 ns | - | 20ns 5ns | - | - | - | - | - | - | - | 75ns, 75ns | 15kV/μs | - | 1/0 | No | ROHS3 Compliant | - | ||
![]() PS9821-2-V-A CEL | In Stock | - | - | - | Surface Mount | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | - | 8 | 2 | - | -40°C~85°C | Tube | - | NEPOC | e6 | - | Obsolete | 1 (Unlimited) | - | Tin/Bismuth (Sn/Bi) | - | - | UL RECOGNIZED, VDE APPROVED | - | 2.7V~3.6V | - | 2500Vrms | - | Open Collector | - | - | 2 | - | - | - | 1.65V | 45 ns | DC | - | LOGIC IC OUTPUT OPTOCOUPLER | - | - | 15Mbps | - | 25mA | - | - | - | - | 20ns 5ns | 0.015A | - | - | - | 15mA | - | - | 75ns, 75ns | 15kV/μs | - | 2/0 | - | RoHS Compliant | - | ||
![]() PS9351L2-AX CEL | In Stock | - | - | - | Surface Mount | Surface Mount | 6-SOIC (0.268, 6.80mm Width) | - | 6 | - | - | -40°C~100°C | Bulk | - | NEPOC | - | - | Discontinued | 1 (Unlimited) | - | - | - | - | - | - | 4.5V~5.5V | - | 5000Vrms | - | Push-Pull, Totem Pole | - | - | 1 | - | - | - | 1.56V | 60 ns | DC | - | - | - | - | 15Mbps | Unidirectional | 2mA | - | - | 4 ns | - | 4ns 4ns | - | - | - | - | 25mA | - | - | 60ns, 60ns | 15kV/μs | - | 1/0 | No | ROHS3 Compliant | - | ||
![]() PS9351L-AX CEL | In Stock | - | - | - | Surface Mount | Surface Mount | 6-SOIC (0.268, 6.80mm Width) | - | 6 | - | - | -40°C~100°C | Bulk | - | NEPOC | - | - | Discontinued | 1 (Unlimited) | - | - | - | - | - | - | 4.5V~5.5V | - | 5000Vrms | - | Push-Pull, Totem Pole | - | - | 1 | - | - | - | 1.56V | 60 ns | DC | - | - | - | - | 15Mbps | Unidirectional | 2mA | - | - | 4 ns | - | 4ns 4ns | - | - | - | - | 25mA | - | - | 60ns, 60ns | 15kV/μs | - | 1/0 | No | ROHS3 Compliant | - | ||
![]() HCPL-261A-320 Broadcom Limited | In Stock | - | - | 17 Weeks | - | Surface Mount | 8-SMD, Gull Wing | YES | 8 | 1 | 0.06W | -40°C~85°C | Tube | - | - | e0 | - | Active | - | EAR99 | Tin/Lead (Sn/Pb) | - | - | OPEN COLLECTOR, UL RECOGNIZED | - | 4.5V~5.5V | 5.5V | 5000Vrms | - | Open Collector, Schottky Clamped | - | SINGLE | 1 | - | - | 50mA | 1.3V | - | DC | - | LOGIC IC OUTPUT OPTOCOUPLER | 10mA | 1e-7 ns | 10MBd | - | - | - | - | - | 50mA | 42ns 12ns | - | - | - | - | - | - | 0.05A | 100ns, 100ns | 1kV/μs | - | 1/0 | - | Non-RoHS Compliant | - | ||
Tiny WHSL | In Stock | - | - | - | Surface Mount | Surface Mount | 6-SOIC (0.268, 6.80mm Width) | - | - | - | - | -40°C~100°C | Tape & Reel (TR) | - | NEPOC | - | - | Discontinued | 1 (Unlimited) | - | - | - | - | - | - | 4.5V~20V | - | 5000Vrms | - | Push-Pull, Totem Pole | - | - | 1 | - | - | - | 1.6V | 550 ns | DC | - | - | - | - | 1Mbps | - | 25mA | - | - | - | - | 120ns 90ns | - | - | - | - | 20mA | - | - | 500ns, 550ns | 15kV/μs | - | 1/0 | - | ROHS3 Compliant | - | ||
![]() PS9309L-AX CEL | In Stock | - | - | - | Surface Mount | Surface Mount | 6-SOIC (0.268, 6.80mm Width) | - | 6 | - | - | -40°C~110°C | Bulk | - | - | - | - | Discontinued | 1 (Unlimited) | - | - | - | - | - | 210mW | 4.5V~20V | - | 5000Vrms | - | Push-Pull, Totem Pole | - | - | 1 | - | - | - | 1.55V | 250 ns | DC | - | - | - | - | 1Mbps | Unidirectional | 25mA | - | - | 30 ns | - | 24ns 3.2ns | - | - | - | - | 20mA | - | - | 200ns, 200ns | 15kV/μs | - | 1/0 | No | ROHS3 Compliant | - | ||
![]() PC410L0YIT0F Sharp Microelectronics | 12420 | - | - | - | Surface Mount | Surface Mount | 6-SOIC (0.173, 4.40mm Width), 5 Leads | - | 5 | - | - | -40°C~85°C | Tape & Reel (TR) | 2005 | OPIC™ | - | - | Obsolete | 1 (Unlimited) | - | - | - | - | - | 85mW | 4.5V~5.5V | - | 3750Vrms | - | Open Collector | - | - | 1 | - | 85mW | - | 1.6V | 48 ns | DC | 75 ns | - | 20mA | - | 10Mbps | Unidirectional | 50mA | 20ns | - | 10 ns | - | 20ns 10ns | - | 5V | - | - | - | - | - | 75ns, 75ns | 10kV/μs | - | 1/0 | No | RoHS Compliant | Lead Free | ||
Tiny WHSL | In Stock | - | - | - | Surface Mount | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | - | 8 | 1 | - | -40°C~85°C | Tape & Reel (TR) | - | NEPOC | e6 | - | Obsolete | 1 (Unlimited) | - | Tin/Bismuth (Sn/Bi) | - | - | UL RECOGNIZED | - | 2.7V~3.6V | - | 2500Vrms | - | Open Collector | - | SINGLE | 1 | - | - | - | 1.65V | 45 ns | DC | - | LOGIC IC OUTPUT OPTOCOUPLER | - | - | 15Mbps | - | 25mA | - | - | - | - | 20ns 5ns | 0.02A | - | - | - | 20mA | - | 0.025A | 75ns, 75ns | 15kV/μs | - | 1/0 | - | RoHS Compliant | - | ||
Tiny WHSL | In Stock | - | - | - | Surface Mount | Surface Mount | 6-SOIC (0.268, 6.80mm Width) | - | 6 | - | - | -40°C~110°C | Tape & Reel (TR) | - | - | - | - | Discontinued | 1 (Unlimited) | - | - | - | - | - | 200mW | 2.7V~5.5V | - | 5000Vrms | - | Open Collector | - | - | 1 | - | - | - | 1.55V | 75 ns | DC | - | - | - | - | 10Mbps | Unidirectional | 25mA | - | - | 5 ns | - | 20ns 5ns | - | - | - | - | - | - | - | 75ns, 75ns | 15kV/μs | - | 1/0 | No | ROHS3 Compliant | - | ||
![]() OPL563A TT Electronics/Optek Technology | In Stock | - | Datasheet | - | Through Hole | Through Hole, Right Angle | 3-SIP, Side View | - | 3 | - | - | -40°C~85°C | Bulk | 2008 | - | - | - | Obsolete | 1 (Unlimited) | - | - | 85°C | -40°C | - | 200mW | 4.5V~16V | - | - | - | Push-Pull, Totem Pole | 16V | - | 1 | 8mA | - | - | - | 5 μs | DC | - | - | - | - | - | - | - | 70ns | - | 70 ns | - | - | - | - | 935 nm | 100μA | - | - | - | - | - | - | 1/0 | - | RoHS Compliant | - | ||
![]() TLP2363(V4-TPR,E Toshiba Semiconductor and Storage | 19 |
| Datasheet | 12 Weeks | - | Surface Mount | 6-SOIC (0.179, 4.55mm Width), 5 Leads | - | - | - | - | -40°C~105°C | Tape & Reel (TR) | - | - | - | - | Active | 1 (Unlimited) | - | - | - | - | - | - | 2.7V~5.5V | - | 3750Vrms | - | Open Collector | - | - | 1 | - | - | - | 1.5V | - | DC | - | - | - | - | 10Mbps | - | - | - | - | - | - | 23ns 7ns | - | - | - | - | - | - | - | 80ns, 80ns | 200kV/μs | - | 1/0 | - | - | - | ||
![]() OPI1290-018 TT Electronics/Optek Technology | In Stock | - | Datasheet | - | Through Hole | Through Hole | Nonstandard, 5 Lead | - | 5 | - | - | -20°C~75°C | Bulk | 2007 | - | - | - | Obsolete | 1 (Unlimited) | - | - | 75°C | -20°C | - | - | 4.5V~16V | - | - | 30V | Push-Pull, Totem Pole | - | - | 1 | - | - | - | 2.3V Max | 5 μs | DC | - | - | - | - | - | - | - | - | 2.3V | - | - | 25ns 25ns | - | - | - | - | - | 20mA | - | 5μs, 5μs (Typ) | - | 10kV | 1/0 | - | RoHS Compliant | - | ||
![]() PS9324L2-V-E3-AX Renesas Electronics America | 2405 |
| Datasheet | 16 Weeks | - | Surface Mount | 6-SOIC (0.268, 6.80mm Width) | YES | - | 1 | 0.2W | -40°C~110°C | Tape & Reel (TR) | - | - | - | yes | Active | 1 (Unlimited) | - | - | - | - | - | - | 2.7V~5.5V | 5.5V | 5000Vrms | - | Open Collector | - | - | 1 | - | - | - | 1.55V | - | DC | - | LOGIC IC OUTPUT OPTOCOUPLER | - | 1e-7 ns | 10Mbps | - | - | - | - | - | - | 20ns 5ns | 0.025A | - | - | - | - | - | - | 75ns, 75ns | 15kV/μs | - | 1/0 | - | ROHS3 Compliant | - | ||
![]() PS9324L-E3-AX Renesas Electronics America | 2405 |
| Datasheet | 16 Weeks | - | Surface Mount | 6-SOIC (0.268, 6.80mm Width) | YES | - | 1 | 0.2W | -40°C~110°C | Tape & Reel (TR) | - | - | - | yes | Active | 1 (Unlimited) | - | - | - | - | - | - | 2.7V~5.5V | 5.5V | 5000Vrms | - | Open Collector | - | - | 1 | - | - | - | 1.55V | - | DC | - | LOGIC IC OUTPUT OPTOCOUPLER | - | 1e-7 ns | 10Mbps | - | - | - | - | - | - | 20ns 5ns | 0.025A | - | - | - | - | - | - | 75ns, 75ns | 15kV/μs | - | 1/0 | - | ROHS3 Compliant | - | ||
![]() OPI1290-026 TT Electronics/Optek Technology | In Stock | - | Datasheet | - | Through Hole | Through Hole | Nonstandard, 5 Lead | - | 5 | - | - | -20°C~75°C | Bulk | 2007 | - | - | - | Obsolete | 1 (Unlimited) | - | - | 75°C | -20°C | - | 100mW | 4.5V~16V | - | - | 30V | Push-Pull, Totem Pole | - | - | 1 | - | - | - | 2.3V Max | 5 μs | DC | - | - | - | - | - | - | - | 25μs | 2.3V | 25 μs | - | 25ns 25ns | - | - | - | - | - | 20mA | - | 5μs, 5μs (Typ) | - | 10kV | 1/0 | - | RoHS Compliant | - |