- Manufacturer
- Input Type
- Inputs - Side 1/Side 2
- Moisture Sensitivity Level (MSL)
- Mount
- Mounting Type
- Number of Pins
- Operating Temperature
- Output Type
- Package / Case
- Packaging
- Part Status
- RoHS Status
Attribute column
Categories
Optoisolators - Logic Output
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Contact Plating | Mount | Mounting Type | Package / Case | Surface Mount | Number of Pins | Number of Elements | Power Dissipation (Max) | Usage Level | Operating Temperature | Packaging | Published | Series | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | ECCN Code | Terminal Finish | Additional Feature | HTS Code | Max Power Dissipation | Voltage - Supply | Supply Voltage | Voltage - Isolation | Output Type | Max Output Current | Configuration | Number of Channels | Power Dissipation | Output Current | Voltage - Forward (Vf) (Typ) | Propagation Delay | Input Type | Turn On Delay Time | Optoelectronic Device Type | Forward Current | Response Time | Data Rate | Direction | Output Current per Channel | Rise Time | Fall Time (Typ) | Max Collector Current | Rise / Fall Time (Typ) | Current - Output / Channel | Forward Current-Max | Reverse Breakdown Voltage | Max Input Current | Current - DC Forward (If) (Max) | On-State Current-Max | Propagation Delay tpLH / tpHL (Max) | Common Mode Transient Immunity (Min) | Inputs - Side 1/Side 2 | Reverse Voltage (DC) | Hysteresis Ratio-Nom | Radiation Hardening | REACH SVHC | RoHS Status |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() PS9513-V-AX Renesas Electronics America | 672 |
| Datasheet | 16 Weeks | - | - | Through Hole | 8-DIP (0.300, 7.62mm) | - | - | 1 | - | - | -40°C~100°C | Tube | - | - | e4 | yes | Active | 1 (Unlimited) | - | Nickel/Palladium/Gold (Ni/Pd/Au) | UL RECOGNIZED, VDE APPROVED | - | - | 4.5V~20V | - | 5000Vrms | Open Collector | - | SINGLE | 1 | - | - | 1.65V | - | DC | - | LOGIC IC OUTPUT OPTOCOUPLER | - | - | 1Mbps | - | - | - | - | - | - | - | 0.02A | - | - | 25mA | - | 750ns, 500ns | 15kV/μs | 1/0 | - | - | - | - | ROHS3 Compliant | ||
![]() HCPL-5631 Broadcom Limited | 2714 |
| - | 17 Weeks | Gold | Through Hole | Through Hole | 8-DIP (0.300, 7.62mm) | - | 8 | 2 | - | Military grade | -55°C~125°C | Bulk | 2005 | - | e4 | - | Active | 3 (168 Hours) | EAR99 | - | OPEN COLLECTOR, TTL COMPATIBLE, HIGH RELIABILITY | - | 200mW | 4.5V~5.5V | 5.5V | 1500VDC | Open Collector, Schottky Clamped | 25mA | - | 2 | 200mW | 25mA | 1.5V | 140 ns | DC | 140 ns | LOGIC IC OUTPUT OPTOCOUPLER | 20mA | 3.5e-8 ns | 10MBd | Unidirectional | 25mA | 90ns | 40 ns | - | 35ns 35ns | - | - | 5V | - | - | - | 100ns, 100ns | 1kV/μs | 2/0 | - | 0.0125 | Yes | No SVHC | ROHS3 Compliant | ||
![]() PS9122-AX Renesas Electronics America | 27000 |
| Datasheet | 16 Weeks | - | - | Surface Mount | 6-SOIC (0.173, 4.40mm Width), 5 Leads | - | - | - | - | - | -40°C~100°C | Bulk | - | NEPOC | - | yes | Active | 1 (Unlimited) | - | - | - | - | - | 2.7V~5.5V | - | 3750Vrms | Open Collector | - | - | 1 | - | - | 1.6V | - | DC | - | LOGIC IC OUTPUT OPTOCOUPLER | - | - | 1Mbps | - | - | - | - | - | 60ns 70ns | 20mA | - | - | - | 25mA | - | 700ns, 500ns | 15kV/μs | 1/0 | - | - | - | - | ROHS3 Compliant | ||
![]() TLP2719(D4-LF4,E Toshiba Semiconductor and Storage | 255 |
| - | 12 Weeks | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | LOGIC IC OUTPUT OPTOCOUPLER | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() TLPN137(F) Toshiba Semiconductor and Storage | 932 |
| Datasheet | 52 Weeks | - | Through Hole | Through Hole | 8-DIP (0.300, 7.62mm) | - | 8 | 1 | - | - | -40°C~85°C | Tube | 2005 | - | - | - | Active | 1 (Unlimited) | - | - | - | - | - | 4.5V~5.5V | 5.5V | 5000Vrms | Open Collector | - | - | 1 | - | - | 1.55V | - | DC | - | - | - | 1e-7 ns | 10MBd | - | - | 12ns | 3 ns | - | 3ns 12ns | - | 0.02A | - | 20mA | - | - | 75ns, 75ns | 10kV/μs | 1/0 | - | - | - | - | RoHS Compliant | ||
![]() RV1S9960ACCSP-10YC#SC0 Renesas Electronics America | 238 |
| - | 16 Weeks | - | - | Surface Mount | 8-SOIC (0.543, 13.80mm Width) | - | - | - | - | - | -40°C~110°C | Tray | - | - | - | yes | Active | 1 (Unlimited) | - | - | - | - | - | 2.7V~5.5V | - | 7500Vrms | CMOS | - | - | 1 | - | - | 1.55V | - | - | - | LOGIC IC OUTPUT OPTOCOUPLER | - | - | 15Mbps | - | - | - | - | - | 5ns 5ns | - | - | - | - | 6mA | - | 60ns, 60ns | 50kV/μs | 1/0 | - | - | - | - | ROHS3 Compliant | ||
![]() HCPL-523K-100 Broadcom Limited | 745 |
| - | 56 Weeks | - | Surface Mount | Surface Mount | 8-SMD Butt Joint | - | - | 2 | - | Military grade | -55°C~125°C | Bulk | - | - | e4 | - | Active | 3 (168 Hours) | - | Gold (Au) | CMOS COMPATIBLE, HIGH RELIABILITY | 8541.40.80.00 | 200mW | 4.5V~20V | 20V | 1500VDC | Push-Pull, Totem Pole | 15mA | COMPLEX | 2 | - | - | 1.3V | 350 ns | DC | 350 ns | LOGIC IC OUTPUT OPTOCOUPLER | - | 3.5e-7 ns | 5MBd | Unidirectional | 15mA | 45ns | 10 ns | - | 45ns 10ns | - | 0.008A | - | - | 8mA | 0.015A | 350ns, 350ns | 1kV/μs | 2/0 | - | - | Yes | - | ROHS3 Compliant | ||
![]() H11L2W ON Semiconductor | In Stock | - | Datasheet | - | - | - | Through Hole | 6-DIP (0.400, 10.16mm) | - | - | - | - | - | - | Tube | 1997 | - | - | - | Obsolete | 1 (Unlimited) | - | - | - | - | - | - | - | 5300Vrms | Open Collector | - | - | 1 | - | - | - | - | DC | - | - | - | - | 1MHz | - | - | - | - | - | - | - | - | - | - | 10mA | - | - | - | 1/0 | - | - | - | - | Non-RoHS Compliant | ||
![]() MOC5007FVM ON Semiconductor | In Stock | - | Datasheet | - | - | - | Surface Mount | 6-SMD, Gull Wing | - | - | - | - | - | - | Tube | 1995 | GlobalOptoisolatorâ„¢ | - | - | Obsolete | 1 (Unlimited) | - | - | - | - | - | - | - | 7500Vpk | Open Collector | - | - | 1 | - | - | - | - | DC | - | - | - | - | 1MHz | - | - | - | - | - | - | - | - | - | - | 1.6mA | - | - | - | 1/0 | - | - | - | - | Non-RoHS Compliant | ||
![]() MOC5009SR2VM ON Semiconductor | In Stock | - | Datasheet | - | - | - | Surface Mount | 6-SMD, Gull Wing | - | - | - | - | - | - | Tape & Reel (TR) | 1995 | GlobalOptoisolatorâ„¢ | - | - | Obsolete | 1 (Unlimited) | - | - | - | - | - | - | - | 7500Vpk | Open Collector | - | - | 1 | - | - | - | - | DC | - | - | - | - | 1MHz | - | - | - | - | - | - | - | - | - | - | 10mA | - | - | - | 1/0 | - | - | - | - | Non-RoHS Compliant | ||
![]() MOC5009FR2VM ON Semiconductor | In Stock | - | Datasheet | - | - | - | Surface Mount | 6-SMD, Gull Wing | - | - | - | - | - | - | Tape & Reel (TR) | 1995 | GlobalOptoisolatorâ„¢ | - | - | Obsolete | 1 (Unlimited) | - | - | - | - | - | - | - | 7500Vpk | Open Collector | - | - | 1 | - | - | - | - | DC | - | - | - | - | 1MHz | - | - | - | - | - | - | - | - | - | - | 10mA | - | - | - | 1/0 | - | - | - | - | Non-RoHS Compliant | ||
![]() H11N1FM ON Semiconductor | In Stock | - | Datasheet | - | - | - | Through Hole | 6-DIP (0.300, 7.62mm) | - | - | - | - | - | -40°C~85°C | Tube | - | - | - | - | Obsolete | 1 (Unlimited) | - | - | - | - | - | 4V~15V | - | 4170Vrms | Open Collector | - | - | 1 | - | - | 1.4V | - | DC | - | - | - | - | 5MHz | - | - | - | - | - | 7.5ns 12ns | - | - | - | - | 30mA | - | 330ns, 330ns | - | 1/0 | - | - | - | - | - | ||
![]() PS9822-1-N-AX Renesas Electronics America | 35 |
| - | 16 Weeks | - | - | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | YES | - | 1 | 0.04W | - | -40°C~100°C | Bulk | - | NEPOC | e4 | - | Active | 1 (Unlimited) | - | Nickel/Palladium/Gold (Ni/Pd/Au) | - | - | - | 2.7V~3.6V | 3.6V | 2500Vrms | Open Collector | - | - | 1 | - | - | 1.6V | - | DC | - | - | - | 7e-7 ns | 1Mbps | - | - | - | - | - | - | - | 0.02A | - | - | 20mA | - | 700ns, 500ns | - | 1/0 | - | - | - | - | ROHS3 Compliant | ||
![]() HCPL-2630-520 Broadcom Limited | In Stock | - | - | 17 Weeks | - | Surface Mount | Surface Mount | 8-SMD, Gull Wing | - | 8 | 2 | - | - | -40°C~85°C | Tape & Reel (TR) | - | - | e3 | - | Active | - | EAR99 | Matte Tin (Sn) | TTL COMPATIBLE, UL RECOGNIZED | - | - | 4.5V~5.5V | 5V | 5000Vrms | Open Collector, Schottky Clamped | - | - | 2 | 85mW | 50mA | 1.5V | 75 ns | DC | - | LOGIC IC OUTPUT OPTOCOUPLER | 10mA | 1e-7 ns | 10MBd | - | - | - | - | 50mA | 24ns 10ns | - | - | 5V | - | 15mA | 0.05A | 75ns, 75ns | 5kV/μs | 2/0 | 5V | - | - | - | Non-RoHS Compliant | ||
![]() PS9851-2-V-F3-AX Renesas Electronics America | 1803 |
| - | 16 Weeks | - | - | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | YES | - | 2 | - | - | -40°C~100°C | Tape & Reel (TR) | 2009 | NEPOC | - | yes | Active | 1 (Unlimited) | - | - | UL RECOGNIZED, VDE APPROVED | 8541.40.80.00 | - | 4.5V~5.5V | 5.5V | 2500Vrms | Push-Pull, Totem Pole | - | - | 2 | - | - | 1.6V | - | DC | - | LOGIC IC OUTPUT OPTOCOUPLER | - | 3.7e-8 ns | 15Mbps | - | - | - | - | - | 4ns 4ns | - | 0.016A | - | - | 20mA | - | 60ns, 60ns | 10kV/μs | 2/0 | - | - | - | - | ROHS3 Compliant | ||
![]() PS9351L2-AX Renesas Electronics America | 35 |
| Datasheet | 16 Weeks | - | - | Surface Mount | 6-SOIC (0.268, 6.80mm Width) | - | - | 1 | - | - | -40°C~100°C | Strip | - | NEPOC | - | yes | Active | 1 (Unlimited) | - | - | UL APPROVED | - | - | 4.5V~5.5V | - | 5000Vrms | Push-Pull, Totem Pole | - | SINGLE | 1 | - | - | 1.56V | - | DC | - | LOGIC IC OUTPUT OPTOCOUPLER | - | - | 15Mbps | - | - | - | - | - | 4ns 4ns | 2mA | - | - | - | 25mA | 0.002A | 60ns, 60ns | 15kV/μs | 1/0 | - | - | - | - | ROHS3 Compliant | ||
![]() ACPL-6651L Broadcom Limited | 2371 |
| - | 17 Weeks | - | - | Surface Mount | 16-Flatpack | - | - | - | - | - | -55°C~125°C | - | - | - | - | - | Active | - | - | - | - | - | - | 3V~3.6V | - | 1500VDC | Open Collector, Schottky Clamped | - | - | 4 | - | - | 1.55V | - | DC | - | LOGIC IC OUTPUT OPTOCOUPLER | - | - | 10MBd | - | - | - | - | - | 20ns 8ns | - | - | - | - | 20mA | - | 100ns, 100ns | 1kV/μs | 2/2 | - | - | - | - | ROHS3 Compliant | ||
![]() H11L1300 ON Semiconductor | In Stock | - | Datasheet | - | - | - | Through Hole | 6-DIP (0.300, 7.62mm) | - | - | - | - | - | - | Tube | 1997 | - | - | - | Obsolete | 1 (Unlimited) | - | - | - | - | - | - | - | 5300Vrms | Open Collector | - | - | 1 | - | - | - | - | DC | - | - | - | - | 1MHz | - | - | - | - | - | - | - | - | - | - | 1.6mA | - | - | - | 1/0 | - | - | - | - | Non-RoHS Compliant | ||
![]() MOC5008FR2VM ON Semiconductor | In Stock | - | Datasheet | - | - | - | Surface Mount | 6-SMD, Gull Wing | - | - | - | - | - | - | Tape & Reel (TR) | 1995 | GlobalOptoisolatorâ„¢ | - | - | Obsolete | 1 (Unlimited) | - | - | - | - | - | - | - | 7500Vpk | Open Collector | - | - | 1 | - | - | - | - | DC | - | - | - | - | 1MHz | - | - | - | - | - | - | - | - | - | - | 4mA | - | - | - | 1/0 | - | - | - | - | Non-RoHS Compliant | ||
![]() MOC5007FR2M ON Semiconductor | In Stock | - | Datasheet | - | - | - | Surface Mount | 6-SMD, Gull Wing | - | - | - | - | - | - | Tape & Reel (TR) | 1995 | GlobalOptoisolatorâ„¢ | - | - | Obsolete | 1 (Unlimited) | - | - | - | - | - | - | - | 7500Vpk | Open Collector | - | - | 1 | - | - | - | - | DC | - | - | - | - | 1MHz | - | - | - | - | - | - | - | - | - | - | 1.6mA | - | - | - | 1/0 | - | - | - | - | Non-RoHS Compliant |