- Manufacturer
- Input Type
- Inputs - Side 1/Side 2
- Moisture Sensitivity Level (MSL)
- Mount
- Mounting Type
- Number of Pins
- Operating Temperature
- Output Type
- Package / Case
- Packaging
- Part Status
- RoHS Status
Attribute column
Categories
Optoisolators - Logic Output
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mounting Type | Package / Case | Surface Mount | Supplier Device Package | Number of Elements | Power Dissipation (Max) | Operating Temperature | Packaging | Published | Series | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Terminal Finish | Additional Feature | HTS Code | Voltage - Supply | Supply Voltage | Voltage - Isolation | Output Type | Configuration | Number of Channels | Voltage - Forward (Vf) (Typ) | Input Type | Optoelectronic Device Type | Response Time | Data Rate | Rise / Fall Time (Typ) | Current - Output / Channel | Forward Current-Max | Current - DC Forward (If) (Max) | On-State Current-Max | Propagation Delay tpLH / tpHL (Max) | Common Mode Transient Immunity (Min) | Inputs - Side 1/Side 2 | RoHS Status |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() PS9851-2-V-F3-AX Renesas Electronics America | 1803 |
| - | 16 Weeks | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | YES | - | 2 | - | -40°C~100°C | Tape & Reel (TR) | 2009 | NEPOC | - | yes | Active | 1 (Unlimited) | - | UL RECOGNIZED, VDE APPROVED | 8541.40.80.00 | 4.5V~5.5V | 5.5V | 2500Vrms | Push-Pull, Totem Pole | - | 2 | 1.6V | DC | LOGIC IC OUTPUT OPTOCOUPLER | 3.7e-8 ns | 15Mbps | 4ns 4ns | - | 0.016A | 20mA | - | 60ns, 60ns | 10kV/μs | 2/0 | ROHS3 Compliant | ||
![]() PS9351L2-AX Renesas Electronics America | 35 |
| Datasheet | 16 Weeks | Surface Mount | 6-SOIC (0.268, 6.80mm Width) | - | - | 1 | - | -40°C~100°C | Strip | - | NEPOC | - | yes | Active | 1 (Unlimited) | - | UL APPROVED | - | 4.5V~5.5V | - | 5000Vrms | Push-Pull, Totem Pole | SINGLE | 1 | 1.56V | DC | LOGIC IC OUTPUT OPTOCOUPLER | - | 15Mbps | 4ns 4ns | 2mA | - | 25mA | 0.002A | 60ns, 60ns | 15kV/μs | 1/0 | ROHS3 Compliant | ||
![]() PS9822-1-L-AX Renesas Electronics America | 35 |
| - | 16 Weeks | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | YES | - | 1 | 0.04W | -40°C~100°C | Bulk | - | NEPOC | e4 | - | Active | 1 (Unlimited) | Nickel/Palladium/Gold (Ni/Pd/Au) | - | - | 4.5V~5.5V | 5.5V | 2500Vrms | Open Collector | - | 1 | 1.6V | DC | - | 7e-7 ns | 1Mbps | - | - | 0.02A | 20mA | - | 700ns, 500ns | - | 1/0 | ROHS3 Compliant | ||
![]() H11L2300W ON Semiconductor | In Stock | - | Datasheet | - | Through Hole | 6-DIP (0.400, 10.16mm) | - | - | - | - | - | Tube | - | - | - | - | Obsolete | 1 (Unlimited) | - | - | - | - | - | 5300Vrms | Open Collector | - | 1 | - | DC | - | - | 1MHz | - | - | - | 10mA | - | - | - | 1/0 | Non-RoHS Compliant | ||
![]() MOC5008FM ON Semiconductor | In Stock | - | Datasheet | - | Surface Mount | 6-SMD, Gull Wing | - | - | - | - | - | Tube | 1995 | GlobalOptoisolator™ | - | - | Obsolete | 1 (Unlimited) | - | - | - | - | - | 7500Vpk | Open Collector | - | 1 | - | DC | - | - | 1MHz | - | - | - | 1.6mA | - | - | - | 1/0 | Non-RoHS Compliant | ||
![]() MOC5007SM ON Semiconductor | In Stock | - | Datasheet | - | Surface Mount | 6-SMD, Gull Wing | - | - | - | - | - | Tube | 1995 | GlobalOptoisolator™ | - | - | Obsolete | 1 (Unlimited) | - | - | - | - | - | 7500Vpk | Open Collector | - | 1 | - | DC | - | - | 1MHz | - | - | - | 1.6mA | - | - | - | 1/0 | Non-RoHS Compliant | ||
![]() MOC5009SR2M ON Semiconductor | In Stock | - | Datasheet | - | Surface Mount | 6-SMD, Gull Wing | - | - | - | - | - | Tape & Reel (TR) | 1995 | GlobalOptoisolator™ | - | - | Obsolete | 1 (Unlimited) | - | - | - | - | - | 7500Vpk | Open Collector | - | 1 | - | DC | - | - | 1MHz | - | - | - | 10mA | - | - | - | 1/0 | Non-RoHS Compliant | ||
![]() MOC5009TVM ON Semiconductor | In Stock | - | Datasheet | - | Through Hole | 6-DIP (0.400, 10.16mm) | - | - | - | - | - | Tube | 1995 | GlobalOptoisolator™ | - | - | Obsolete | 1 (Unlimited) | - | - | - | - | - | 7500Vpk | Open Collector | - | 1 | - | DC | - | - | 1MHz | - | - | - | 10mA | - | - | - | 1/0 | Non-RoHS Compliant | ||
![]() MOC5008FR2M ON Semiconductor | In Stock | - | Datasheet | - | Surface Mount | 6-SMD, Gull Wing | - | - | - | - | - | Tape & Reel (TR) | 1995 | GlobalOptoisolator™ | - | - | Obsolete | 1 (Unlimited) | - | - | - | - | - | 7500Vpk | Open Collector | - | 1 | - | DC | - | - | 1MHz | - | - | - | 4mA | - | - | - | 1/0 | Non-RoHS Compliant | ||
![]() H11N2300W ON Semiconductor | In Stock | - | Datasheet | - | Through Hole | 6-DIP (0.400, 10.16mm) | - | - | - | - | - | Tube | 1997 | - | - | - | Obsolete | 1 (Unlimited) | - | - | - | - | - | 7500Vrms | Open Collector | - | 1 | 1.4V | DC | - | - | 5MHz | - | - | - | 5mA | - | 330ns, 330ns | - | 1/0 | Non-RoHS Compliant | ||
![]() MOC5009SVM ON Semiconductor | In Stock | - | Datasheet | - | Surface Mount | 6-SMD, Gull Wing | - | - | - | - | - | Tube | 1995 | GlobalOptoisolator™ | - | - | Obsolete | 1 (Unlimited) | - | - | - | - | - | 7500Vpk | Open Collector | - | 1 | - | DC | - | - | 1MHz | - | - | - | 10mA | - | - | - | 1/0 | Non-RoHS Compliant | ||
![]() MOC5009VM ON Semiconductor | In Stock | - | Datasheet | - | Through Hole | 6-DIP (0.300, 7.62mm) | - | - | - | - | - | Tube | 1995 | GlobalOptoisolator™ | - | - | Obsolete | 1 (Unlimited) | - | - | - | - | - | 7500Vpk | Open Collector | - | 1 | - | DC | - | - | 1MHz | - | - | - | 10mA | - | - | - | 1/0 | Non-RoHS Compliant | ||
![]() H11N3FR2VM ON Semiconductor | In Stock | - | Datasheet | - | Surface Mount | 6-SMD, Gull Wing | - | - | - | - | -40°C~85°C | Tape & Reel (TR) | - | - | - | - | Obsolete | 1 (Unlimited) | - | - | - | 4V~15V | - | 4170Vrms | Open Collector | - | 1 | 1.4V | DC | - | - | 5MHz | 7.5ns 12ns | - | - | 30mA | - | 330ns, 330ns | - | 1/0 | - | ||
![]() H11N3FR2M ON Semiconductor | In Stock | - | Datasheet | - | Surface Mount | 6-SMD, Gull Wing | - | - | - | - | -40°C~85°C | Tape & Reel (TR) | - | - | - | - | Obsolete | 1 (Unlimited) | - | - | - | 4V~15V | - | 4170Vrms | Open Collector | - | 1 | 1.4V | DC | - | - | 5MHz | 7.5ns 12ns | - | - | 30mA | - | 330ns, 330ns | - | 1/0 | - | ||
![]() MOC5008SVM ON Semiconductor | In Stock | - | Datasheet | - | Surface Mount | 6-SMD, Gull Wing | - | - | - | - | - | Tube | 1995 | GlobalOptoisolator™ | - | - | Obsolete | 1 (Unlimited) | - | - | - | - | - | 7500Vpk | Open Collector | - | 1 | - | DC | - | - | 1MHz | - | - | - | 4mA | - | - | - | 1/0 | Non-RoHS Compliant | ||
![]() RV1S9060ACCSP-10YV#SC0 Renesas Electronics America | 207 |
| - | 16 Weeks | Surface Mount | 6-SOIC (0.295, 7.50mm Width), 5 Leads | - | - | - | - | -40°C~125°C | Tray | - | - | - | yes | Active | 1 (Unlimited) | - | - | - | 6V | - | 5000Vrms | CMOS | - | 1 | 1.55V | - | LOGIC IC OUTPUT OPTOCOUPLER | - | 15Mbps | 5ns 5ns | - | - | 6mA | - | 60ns, 60ns | 50kV/μs | 1/0 | ROHS3 Compliant | ||
![]() ACPL-M61M-000E Broadcom Limited | 30 |
| Datasheet | 22 Weeks | Surface Mount | 6-SOIC (0.173, 4.40mm Width), 5 Leads | - | - | - | - | -40°C~125°C | Tube | - | - | e3 | - | Active | 1 (Unlimited) | Tin (Sn) | - | - | 2.5V~3.3V | - | 3750Vrms | Open Drain | - | 1 | 1.33V | DC | LOGIC IC OUTPUT OPTOCOUPLER | - | 10MBd | 6ns 7ns | - | - | 8mA | - | 90ns, 90ns | 200kV/μs | 1/0 | ROHS3 Compliant | ||
![]() TLP2766A(TP,E Toshiba Semiconductor and Storage | 2277 | - | Datasheet | 12 Weeks | Surface Mount | 6-SOIC (0.295, 7.50mm Width) | - | - | - | - | -40°C~125°C | Tape & Reel (TR) | - | - | - | - | Active | 1 (Unlimited) | - | - | - | 2.7V~5.5V | - | 5000Vrms | Push-Pull, Totem Pole | - | 1 | 1.8V Max | DC | LOGIC IC OUTPUT OPTOCOUPLER | - | 20MBd | 5ns 4ns | - | - | 25mA | - | 55ns, 55ns | 20kV/μs | 1/0 | RoHS Compliant | ||
![]() HCPL0601R1 Rochester Electronics, LLC | In Stock | - | Datasheet | - | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | - | 8-SOIC | - | - | -40°C~85°C | Tape & Reel (TR) | - | - | - | - | Obsolete | 1 (Unlimited) | - | - | - | 4.5V~5.5V | - | 3750Vrms | Open Collector | - | 1 | 1.75V Max | DC | - | - | 10Mbps | 50ns 12ns | 50mA | - | 50mA | - | 75ns, 75ns | 10kV/μs | 1/0 | ROHS3 Compliant | ||
![]() TLP2719(D4-LF4,E Toshiba Semiconductor and Storage | 255 |
| - | 12 Weeks | - | - | - | - | - | - | - | - | - | - | - | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | LOGIC IC OUTPUT OPTOCOUPLER | - | - | - | - | - | - | - | - | - | - | - |