- Manufacturer
- Input Type
- Inputs - Side 1/Side 2
- Moisture Sensitivity Level (MSL)
- Mount
- Mounting Type
- Number of Pins
- Operating Temperature
- Output Type
- Package / Case
- Packaging
- Part Status
- RoHS Status
Attribute column
Categories
Optoisolators - Logic Output
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Lifecycle Status | Contact Plating | Mount | Mounting Type | Package / Case | Number of Pins | Supplier Device Package | Base Product Number | Brand | Collector-Emitter Breakdown Voltage | Factory Pack QuantityFactory Pack Quantity | If - Forward Current | Manufacturer | Maximum Operating Temperature | Mfr | Minimum Operating Temperature | Mounting Styles | Number of Elements | Package | Pd - Power Dissipation | Power Dissipation (Max) | Product Status | RoHS | Usage Level | Vr - Reverse Voltage | Operating Temperature | Packaging | Published | Series | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | ECCN Code | Terminal Finish | Additional Feature | Subcategory | Voltage - Rated DC | Max Power Dissipation | Voltage - Supply | Supply Voltage | Approval Agency | Lead Pitch | Voltage - Isolation | Output Voltage | Output Type | Max Output Current | Configuration | Row Spacing | Number of Channels | Power Dissipation | Output Current | Voltage - Forward (Vf) (Typ) | Propagation Delay | Input Type | Turn On Delay Time | Optoelectronic Device Type | Forward Current | Max Output Voltage | Response Time | Data Rate | Direction | Output Current per Channel | Rise Time | Fall Time (Typ) | Product Type | Rise / Fall Time (Typ) | Current - Output / Channel | Forward Current-Max | Reverse Breakdown Voltage | Max Input Current | Current - DC Forward (If) (Max) | Input Current | On-State Current-Max | Propagation Delay tpLH / tpHL (Max) | Common Mode Transient Immunity (Min) | Isolation Voltage | Inputs - Side 1/Side 2 | Reverse Voltage (DC) | Current Transfer Ratio | Hysteresis Ratio-Nom | Baud Rate | Vf - Forward Voltage | Product Category | Width | Radiation Hardening | REACH SVHC | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() FOD8163R2 ON Semiconductor | 1110 |
| Datasheet | 11 Weeks | ACTIVE (Last Updated: 2 days ago) | - | Surface Mount | Surface Mount | 6-SOIC (0.268, 6.80mm Width) | 6 | - | - | - | - | - | - | - | - | - | - | - | 1 | - | - | 0.085W | - | - | - | - | -40°C~100°C | Tape & Reel (TR) | 2016 | - | e3 | yes | Active | 1 (Unlimited) | - | Tin (Sn) | - | - | - | - | 3V~5.5V | 5.5V | - | - | 5000Vrms | - | Open Collector, Schottky Clamped | - | - | - | 1 | - | - | 1.45V | 80 ns | DC | - | LOGIC IC OUTPUT OPTOCOUPLER | - | - | 9e-8 ns | 10Mbps | - | 50mA | - | - | - | 20ns 10ns | - | 0.025A | - | - | 25mA | - | - | 90ns, 80ns | 20kV/μs | - | 1/0 | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() HCPL-7720-000E Broadcom Limited | 248 |
| - | 22 Weeks | - | - | - | Through Hole | 8-DIP (0.300, 7.62mm) | - | 8-DIP | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~85°C | Tube | 2008 | - | - | - | Active | 1 (Unlimited) | - | - | - | - | - | - | 4.5V~5.5V | - | - | - | 3750Vrms | - | Push-Pull, Totem Pole | - | - | - | 1 | - | - | - | - | Logic | - | - | - | - | - | 25MBd | - | - | - | - | - | 9ns 8ns | - | - | - | - | - | - | - | 40ns, 40ns | 10kV/μs | - | 1/0 | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() HCPL-0601 Broadcom Limited | 3124 |
| - | 22 Weeks | - | Lead, Tin | Surface Mount | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | 8 | - | - | - | - | - | - | - | - | - | - | - | 1 | - | - | - | - | - | - | - | -40°C~85°C | Tube | 2004 | - | e0 | - | Active | 1 (Unlimited) | EAR99 | Tin/Lead (Sn/Pb) | UL RECOGNIZED, OPEN COLLECTOR | - | - | 85mW | 4.5V~5.5V | 5V | - | - | 3750Vrms | - | Open Collector, Schottky Clamped | 50mA | SINGLE | - | 1 | 85mW | 50mA | 1.5V | 75 ns | DC | 75 ns | LOGIC IC OUTPUT OPTOCOUPLER | 20mA | - | 2e-8 ns | 10MBd | Unidirectional | 50mA | 24ns | 10 ns | - | 24ns 10ns | - | - | 5V | 20mA | - | - | 0.05A | 100ns, 100ns | 10kV/μs | - | 1/0 | - | - | - | - | - | - | - | No | - | Non-RoHS Compliant | Contains Lead | ||
![]() HCPL-263A-000E Broadcom Limited | 589 |
| - | 22 Weeks | - | - | Through Hole | Through Hole | 8-DIP (0.300, 7.62mm) | 8 | - | - | - | - | - | - | - | - | - | - | - | 2 | - | - | - | - | - | Industrial grade | - | -40°C~85°C | Tube | 2007 | - | e3 | - | Active | 1 (Unlimited) | EAR99 | Matte Tin (Sn) | OPEN COLLECTOR, UL RECOGNIZED | - | - | 60mW | 4.5V~5.5V | 5.5V | - | - | 3750Vrms | 5.5V | Open Collector, Schottky Clamped | 50mA | - | - | 2 | 60mW | 50mA | 1.3V | 100 ns | DC | 100 ns | LOGIC IC OUTPUT OPTOCOUPLER | 10mA | - | 1e-7 ns | 10MBd | Unidirectional | 50mA | 42ns | 12 ns | - | 42ns 12ns | - | - | 3V | - | - | 3mA | 0.05A | 100ns, 100ns | 1kV/μs | - | 2/0 | - | - | - | - | - | - | - | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() HCPL-7710-320E Broadcom Limited | 498 |
| - | 17 Weeks | - | Tin | Surface Mount | Surface Mount | 8-SMD, Gull Wing | 8 | - | - | - | - | - | - | - | - | - | - | - | 1 | - | - | - | - | - | - | - | -40°C~100°C | Tube | 2013 | - | e3 | - | Active | 1 (Unlimited) | EAR99 | - | UL RECOGNIZED | - | - | 150mW | 4.5V~5.5V | - | - | - | 5000Vrms | - | Push-Pull, Totem Pole | 10mA | SINGLE | - | 1 | 150mW | 10mA | - | 40 ns | Logic | 40 ns | - | 10mA | - | - | 12.5MBd | Unidirectional | 10mA | 9ns | 8 ns | - | 13ns 5ns | - | - | - | - | - | - | - | 40ns, 40ns | 10kV/μs | - | 1/0 | - | - | - | - | - | - | - | No | - | ROHS3 Compliant | Lead Free | ||
![]() HCPL-4661-000E Broadcom Limited | 32000 | - | - | 22 Weeks | - | Tin | Through Hole | Through Hole | 8-DIP (0.300, 7.62mm) | 8 | - | - | - | 7V | - | - | - | - | - | - | - | 2 | - | - | - | - | - | - | - | -40°C~85°C | Tube | 2007 | - | e3 | - | Active | 1 (Unlimited) | EAR99 | - | TTL COMPATIBLE, UL RECOGNIZED | - | 1V | 60mW | 4.5V~5.5V | 5V | CSA, UL | - | 3750Vrms | 7V | Open Collector, Schottky Clamped | 50mA | - | - | 2 | 60mW | 50mA | 1.5V | 75 ns | DC | 75 ns | LOGIC IC OUTPUT OPTOCOUPLER | 15mA | - | 2e-8 ns | 10MBd | Unidirectional | 50mA | 24ns | 10 ns | - | 24ns 10ns | - | - | 5V | 20mA | - | 5mA | 0.05A | 100ns, 100ns | 15kV/μs | - | 2/0 | - | - | - | 10 Mbaud | - | - | - | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() HCPL-7721 Broadcom Limited | 5 |
| Datasheet | 22 Weeks | - | - | Through Hole | Through Hole | 8-DIP (0.300, 7.62mm) | 8 | - | - | - | - | - | - | - | - | - | - | - | 1 | - | - | - | - | - | - | - | -40°C~85°C | Tube | 2004 | - | e0 | - | Active | 1 (Unlimited) | EAR99 | Tin/Lead (Sn/Pb) | CMOS COMPATIBLE, UL RECOGNIZED | - | - | 150mW | 4.5V~5.5V | - | - | - | 3750Vrms | 5V | Push-Pull, Totem Pole | 10mA | COMPLEX | - | 1 | 150mW | 10mA | - | 40 ns | Logic | 40 ns | - | - | - | - | 25MBd | Unidirectional | 10mA | 9ns | 8 ns | - | 9ns 8ns | - | - | - | - | - | 10μA | - | 40ns, 40ns | 10kV/μs | - | 1/0 | - | - | - | - | - | - | - | No | No SVHC | Non-RoHS Compliant | Contains Lead | ||
![]() HCPL-063L-060E Broadcom Limited | 334 | - | - | 17 Weeks | - | - | Surface Mount | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | 8 | - | - | - | - | - | - | - | - | - | - | - | 2 | - | - | - | - | - | - | - | -40°C~85°C | Tube | 2005 | - | e3 | - | Active | 1 (Unlimited) | EAR99 | Matte Tin (Sn) | UL RECOGNIZED, VDE APPROVED | - | - | 60mW | 2.7V~3.6V 4.5V~5.5V | 5.5V | - | - | 3750Vrms | - | Open Collector, Schottky Clamped | 50mA | - | - | 2 | 60mW | 50mA | 1.5V | 90 ns | DC | 90 ns | LOGIC IC OUTPUT OPTOCOUPLER | 15mA | - | 9e-8 ns | 15MBd | Unidirectional | 50mA | 45ns | 20 ns | - | 24ns 10ns | - | - | 5V | - | - | - | 0.05A | 75ns, 75ns | 10kV/μs | - | 2/0 | - | - | - | - | - | - | - | No | - | ROHS3 Compliant | Lead Free | ||
![]() HCPL-2202 Broadcom Limited | 5 |
| Datasheet | 22 Weeks | - | - | Through Hole | Through Hole | 8-DIP (0.300, 7.62mm) | 8 | - | - | - | - | - | - | - | - | - | - | - | 1 | - | - | - | - | - | - | - | -40°C~85°C | Tube | 2013 | - | e0 | - | Active | 1 (Unlimited) | EAR99 | Tin/Lead (Sn/Pb) | CMOS COMPATIBLE, UL RECOGNIZED | - | - | 210mW | 4.5V~20V | 5V | - | - | 3750Vrms | 20V | Push-Pull, Totem Pole | 25mA | SINGLE | - | 1 | 210mW | 25mA | 1.5V | 300 ns | DC | 300 ns | LOGIC IC OUTPUT OPTOCOUPLER | 10mA | - | 3e-8 ns | 5MBd | Unidirectional | 25mA | 30ns | 7 ns | - | 30ns 7ns | - | - | 5V | - | - | 5mA | 0.025A | 300ns, 300ns | 1kV/μs | - | 1/0 | - | - | - | - | - | - | - | No | No SVHC | Non-RoHS Compliant | Contains Lead | ||
![]() HCPL-2202-300E Broadcom Limited | 30 |
| Datasheet | 17 Weeks | - | - | Surface Mount | Surface Mount | 8-SMD, Gull Wing | 8 | - | - | - | - | - | - | - | - | - | - | - | 1 | - | - | - | - | - | - | - | -40°C~85°C | Tube | 2010 | - | e3 | - | Active | 1 (Unlimited) | EAR99 | Matte Tin (Sn) | CMOS COMPATIBLE, UL RECOGNIZED | - | - | 210mW | 4.5V~20V | - | - | 2.54mm | 3750Vrms | 20V | Push-Pull, Totem Pole | 25mA | SINGLE | 7.62 mm | 1 | 210mW | 25mA | 1.5V | 300 ns | DC | 300 ns | LOGIC IC OUTPUT OPTOCOUPLER | 10mA | - | - | 5MBd | Unidirectional | 25mA | 30ns | 7 ns | - | 30ns 7ns | - | - | 5V | - | - | 1.6mA | 0.025A | 300ns, 300ns | 1kV/μs | - | 1/0 | - | - | - | - | - | - | 9.65mm | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() HCPL-261N-000E Broadcom Limited | 35000 |
| - | 17 Weeks | - | - | Through Hole | Through Hole | 8-DIP (0.300, 7.62mm) | 8 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Industrial grade | - | -40°C~85°C | Tube | 2007 | - | - | - | Active | 1 (Unlimited) | EAR99 | - | - | - | - | 60mW | 4.5V~5.5V | - | - | - | 3750Vrms | 7V | Open Collector, Schottky Clamped | 50mA | - | - | 1 | 60mW | 50mA | 1.3V | 100 ns | DC | 100 ns | - | 10mA | 5.5V | - | 10MBd | Unidirectional | 50mA | 42ns | 12 ns | - | 42ns 12ns | - | - | 3V | - | - | 3mA | - | 100ns, 100ns | 1kV/μs | - | 1/0 | - | - | - | 10 Mbaud | - | - | - | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() HCPL-2430-300E Broadcom Limited | 140 |
| Datasheet | 22 Weeks | - | Tin | Surface Mount | Surface Mount | 8-SMD, Gull Wing | 8 | - | - | - | - | - | - | - | - | - | - | - | 2 | - | - | - | - | - | - | - | -40°C~85°C | Tube | 2008 | - | e3 | - | Active | 1 (Unlimited) | EAR99 | - | CMOS COMPATIBLE, UL RECOGNIZED | - | - | 350mW | 4.75V~5.25V | 5.25V | - | - | 3750Vrms | 18V | Push-Pull, Totem Pole | 25mA | - | - | 2 | 350mW | 25mA | 1.3V | 55 ns | DC | 60 ns | LOGIC IC OUTPUT OPTOCOUPLER | 10mA | - | 6e-8 ns | 40MBd | Unidirectional | 25mA | 20ns | 10 ns | - | 20ns 10ns | - | - | 2V | 8mA | - | 8mA | - | 55ns, 55ns | 1kV/μs | - | 2/0 | - | - | - | - | - | - | 9.65mm | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() H11L1M-V Everlight Electronics Co Ltd | 47 | - | Datasheet | 20 Weeks | - | - | Through Hole | Through Hole | 6-DIP (0.400, 10.16mm) | 6 | - | - | - | - | - | - | - | - | - | - | - | 1 | - | - | - | - | - | - | - | -55°C~100°C | Tube | 2014 | - | - | yes | Active | 1 (Unlimited) | - | - | UL APPROVED, VDE APPROVED | - | - | 250mW | 3V~16V | - | - | - | 5000Vrms | - | Open Collector | 50mA | SINGLE | - | 1 | - | - | 1.15V | 4 μs | DC | - | LOGIC IC OUTPUT OPTOCOUPLER | 60mA | - | - | 1MHz | Unidirectional | 50mA | 100ns | 100 ns | - | 100ns 100ns | - | - | - | - | - | - | 0.05A | 4μs, 4μs | - | - | 1/0 | 6V | - | - | - | - | - | - | No | - | ROHS3 Compliant | - | ||
![]() HCNW4506-000E Broadcom Limited | 884 |
| - | 22 Weeks | - | Tin | Through Hole | Through Hole | 8-DIP (0.400, 10.16mm) | 8 | - | - | - | - | - | - | - | - | - | - | - | 1 | - | - | - | - | - | Industrial grade | - | -40°C~100°C | Tube | 2008 | - | e3 | - | Active | 1 (Unlimited) | EAR99 | - | UL RECOGNIZED, VDE APPROVED | - | - | 145mW | 4.5V~30V | - | - | - | 5000Vrms | 15V | Open Collector, Schottky Clamped | 15mA | SINGLE | - | 1 | 145mW | 15mA | 1.6V | 650 ns | DC | 650 ns | LOGIC IC OUTPUT OPTOCOUPLER | 25mA | 30V | - | 1 Mbps | Unidirectional | 15mA | 550ns | - | - | - | - | - | 3V | 25mA | - | 20mA | - | 550ns, 400ns | 15kV/μs | - | 1/0 | - | 90 % | - | - | - | - | - | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() OPI8015 Texas Instruments | 15733 |
| Datasheet | - | - | - | - | Through Hole | 6-DIP (0.300", 7.62mm) | - | 6-PDIP | - | - | - | - | - | - | - | Texas Instruments | - | - | - | Bulk | - | - | Active | - | - | - | -40°C ~ 70°C | - | - | - | - | - | - | - | - | - | - | - | - | - | 4.75V ~ 5.25V | - | - | - | 3540Vpk | - | Open Collector | - | - | - | 1 | - | - | 1.2V | - | DC | - | - | - | - | - | 200kBd | - | - | - | - | - | 30ns, 9ns | - | - | - | - | 25mA | - | - | 5μs, 5μs (Typ) | - | - | 1/0 | - | - | - | - | - | - | - | - | - | - | - | ||
![]() TLP2270(LF4,E Toshiba Semiconductor and Storage | 81 |
| - | - | - | - | - | Surface Mount | 8-SOIC (0.295", 7.50mm Width) | - | 8-SO | TLP2270 | Toshiba | - | 75 | 6 mA | Toshiba | + 125 C | Toshiba Semiconductor and Storage | - 40 C | SMD/SMT | - | Tube | 40 mW | - | Active | Details | - | 5 V | -40°C ~ 125°C | Tube | - | - | - | - | - | - | - | - | - | Optocouplers | - | - | 2.7V ~ 5.5V | - | - | - | 5000Vrms | - | Push-Pull, Totem Pole | - | - | - | 2 | - | 3.2 mA | 1.5V | - | AC, DC | - | - | - | - | - | 20MBd | - | - | 1.3 ns | - | High Speed Optocouplers | 1.3ns, 1ns | 10 mA | - | - | - | 8mA | - | - | 60ns, 60ns | 20kV/μs | 5000 Vrms | 2/0 | - | - | - | - | 1.5 V | High Speed Optocouplers | - | - | - | - | - | ||
![]() HCPL-263L Broadcom Limited | 5 |
| - | 22 Weeks | - | - | Through Hole | Through Hole | 8-DIP (0.300, 7.62mm) | 8 | - | - | - | - | - | - | - | - | - | - | - | 2 | - | - | - | - | - | - | - | -40°C~85°C | Tube | 2013 | - | e0 | - | Active | 1 (Unlimited) | EAR99 | Tin/Lead (Sn/Pb) | UL RECOGNIZED, VDE APPROVED, OPEN COLLECTOR, CMOS COMPATIBLE | - | - | 60mW | 2.7V~3.6V 4.5V~5.5V | 3.6V | - | - | 3750Vrms | - | Open Collector, Schottky Clamped | 50mA | - | - | 2 | 60mW | 50mA | 1.5V | 75 ns | DC | 90 ns | LOGIC IC OUTPUT OPTOCOUPLER | 15mA | - | 9e-8 ns | 15MBd | Unidirectional | 50mA | 45ns | 20 ns | - | 24ns 10ns | - | - | 5V | - | - | - | 0.05A | 75ns, 75ns | 10kV/μs | - | 2/0 | - | - | - | - | - | - | - | No | - | Non-RoHS Compliant | Contains Lead | ||
![]() ACPL-K73L-060E Broadcom Limited | 683 |
| - | 22 Weeks | - | Tin | Surface Mount | Surface Mount | 8-SOIC (0.268, 6.81mm Width) | 8 | - | - | - | - | - | - | - | - | - | - | - | 2 | - | - | - | - | - | - | - | -40°C~105°C | Tube | 2013 | - | e3 | - | Active | 1 (Unlimited) | EAR99 | - | UL RECOGNIZED, VDE APPROVED | - | - | - | 3V~3.6V 4.5V~5.5V | 6V | - | - | 5000Vrms | - | Push-Pull, Totem Pole | 10mA | - | - | 2 | - | 10mA | 1.5V | 55 ns | DC | 55 ns | LOGIC IC OUTPUT OPTOCOUPLER | 10mA | - | 5.5e-8 ns | 15MBd | Unidirectional | 10mA | 3.5ns | 3.5 ns | - | 3.5ns 3.5ns | - | - | 5V | - | - | 8mA | 0.01A | 55ns, 55ns | 10kV/μs | - | 2/0 | - | - | - | - | - | - | - | No | - | ROHS3 Compliant | - | ||
![]() HCPL-7723-000E Broadcom Limited | 5 |
| Datasheet | 17 Weeks | - | - | Through Hole | Through Hole | 8-DIP (0.300, 7.62mm) | 8 | - | - | - | 7V | - | - | - | - | - | - | - | 1 | - | - | - | - | - | - | - | -40°C~85°C | Tube | 2004 | - | e3 | - | Active | 1 (Unlimited) | EAR99 | Matte Tin (Sn) | UL RECOGNIZED | - | - | 150mW | 4.5V~5.5V | 6V | CSA, UL | 2.54mm | 3750Vrms | 6.5V | Push-Pull, Totem Pole | 10mA | COMPLEX | 7.62 mm | 1 | 150mW | 10mA | - | 22 ns | Logic | 22 ns | - | - | 6.5V | 2.2e-8 ns | 50MBd | Unidirectional | 10mA | 8ns | 6 ns | - | 8ns 6ns | - | - | - | - | - | 10μA | - | 22ns, 22ns | 10kV/μs | - | 1/0 | - | - | - | - | - | - | 9.65mm | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() HCPL-6650 Broadcom Limited | 2675 |
| Datasheet | 12 Weeks | - | - | Surface Mount | Surface Mount | 16-Flatpack | 16 | - | - | - | - | - | - | - | - | - | - | - | 4 | - | - | - | - | - | Military grade | - | -55°C~125°C | Tube | 2015 | - | e4 | - | Active | 1 (Unlimited) | EAR99 | Gold (Au) | HIGH RELIABILITY, OPEN COLLECTOR, TTL COMPATIBLE | - | - | 200mW | 4.5V~5.5V | 5V | - | - | 1500VDC | - | Open Collector, Schottky Clamped | 25mA | - | - | 4 | 200mW | 25mA | 1.5V | 140 ns | DC | 140 ns | LOGIC IC OUTPUT OPTOCOUPLER | 20mA | - | 1e-7 ns | 10MBd | Unidirectional | 25mA | 90ns | 40 ns | - | 35ns 35ns | - | - | 5V | - | - | - | 0.025A | 100ns, 100ns | 1kV/μs | - | 4/0 | - | - | 0.0125 | - | - | - | - | Yes | - | ROHS3 Compliant | Lead Free |