- Manufacturer
- Input Type
- Inputs - Side 1/Side 2
- Moisture Sensitivity Level (MSL)
- Mount
- Mounting Type
- Number of Pins
- Operating Temperature
- Output Type
- Package / Case
- Packaging
- Part Status
- RoHS Status
Attribute column
Categories
Optoisolators - Logic Output
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Contact Plating | Mount | Mounting Type | Package / Case | Number of Pins | Supplier Device Package | Base Product Number | Brand | Collector-Emitter Breakdown Voltage | Factory Pack QuantityFactory Pack Quantity | If - Forward Current | Manufacturer | Maximum Continuous Output Current | Maximum Operating Temperature | Mfr | Minimum Operating Temperature | Moisture Sensitive | Mounting Styles | Number of Elements | Package | Pd - Power Dissipation | Product Status | Propagation Delay - Max | RoHS | Turn Off Delay Time | Usage Level | Vr - Reverse Voltage | Operating Temperature | Packaging | Published | Series | JESD-609 Code | Part Status | Moisture Sensitivity Level (MSL) | ECCN Code | Type | Terminal Finish | Additional Feature | HTS Code | Subcategory | Max Power Dissipation | Voltage - Supply | Supply Voltage | Approval Agency | Voltage - Isolation | Output Voltage | Output Type | Max Output Current | Configuration | Number of Channels | Power Dissipation | Output Current | Voltage - Forward (Vf) (Typ) | Propagation Delay | Input Type | Turn On Delay Time | Optoelectronic Device Type | Forward Current | Max Output Voltage | Response Time | Data Rate | Direction | Output Current per Channel | Rise Time | Fall Time (Typ) | Product Type | Rise / Fall Time (Typ) | Current - Output / Channel | Reverse Breakdown Voltage | Reverse Voltage | Max Input Current | Current - DC Forward (If) (Max) | Input Current | On-State Current-Max | Propagation Delay tpLH / tpHL (Max) | Common Mode Transient Immunity (Min) | Isolation Voltage | Inputs - Side 1/Side 2 | Current Transfer Ratio | Vf - Forward Voltage | Product Category | Height | Length | Width | Radiation Hardening | REACH SVHC | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() ACPL-M72T-000E Broadcom Limited | 3043 | - | - | 26 Weeks | Tin | Surface Mount | Surface Mount | 6-SOIC (0.173, 4.40mm Width), 5 Leads | 5 | - | - | - | - | - | - | - | - | - | - | - | - | - | 1 | - | - | - | - | - | - | - | - | -40°C~125°C | Tube | 2010 | Automotive, AEC-Q100, R²Coupler™ | e3 | Active | 1 (Unlimited) | EAR99 | - | - | CMOS COMPATIBLE, UL RECOGNIZED | - | - | 40mW | 3V~5.5V | 5.5V | CSA, IEC, UL | 4000Vrms | 7V | Push-Pull, Totem Pole | - | SINGLE | 1 | 40mW | - | 1.5V | 100 ns | DC | 60 ns | LOGIC IC OUTPUT OPTOCOUPLER | 20mA | - | 1e-7 ns | - | Unidirectional | - | 10ns | 10 ns | - | 10ns 10ns | - | 5V | - | 15mA | - | 15mA | - | 100ns, 100ns | 25kV/μs | - | 1/0 | - | - | - | - | - | - | No | No SVHC | ROHS3 Compliant | - | ||
![]() PS9587L2-V-AX Renesas Electronics America Inc | 382 |
| - | - | - | - | Surface Mount | 8-SMD, Gull Wing | - | 8-SMD | PS9587 | Renesas Electronics | - | 50 | 10 mA | Renesas Electronics | - | + 85 C | Renesas Electronics America Inc | - 40 C | Yes | SMD/SMT | - | Tube | 40 mW | Active | - | Details | - | - | 5 V | -40°C ~ 85°C | Tube | - | NEPOC | - | - | - | - | - | - | - | - | Optocouplers | - | 4.5V ~ 5.5V | - | - | 5000Vrms | - | Open Collector | - | - | 1 | - | 25 mA | 1.65V | - | DC | - | - | - | - | - | 10Mbps | - | - | 20 ns | - | High Speed Optocouplers | 20ns, 10ns | 25 mA | - | - | - | 30mA | - | - | 75ns, 75ns | 15kV/μs | 5000 Vrms | 1/0 | - | 1.65 V | High Speed Optocouplers | mm | mm | mm | - | - | - | - | ||
![]() HCPL-0601#500 Broadcom Limited | 47 |
| - | 22 Weeks | Lead, Tin | Surface Mount | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | 8 | - | - | - | - | - | - | - | - | - | - | - | - | - | 1 | - | - | - | - | - | - | - | - | -40°C~85°C | Tape & Reel (TR) | 2013 | - | e3 | Active | 1 (Unlimited) | EAR99 | - | Matte Tin (Sn) | TTL COMPATIBLE, UL RECOGNIZED | - | - | 85mW | 4.5V~5.5V | 5V | - | 3750Vrms | - | Open Collector, Schottky Clamped | 50mA | SINGLE | 1 | 85mW | 50mA | 1.5V | 75 ns | DC | 75 ns | LOGIC IC OUTPUT OPTOCOUPLER | 20mA | - | 1e-7 ns | 10MBd | Unidirectional | 50mA | 24ns | 10 ns | - | 24ns 10ns | - | 5V | - | - | - | - | 0.05A | 100ns, 100ns | 10kV/μs | - | 1/0 | - | - | - | - | - | - | No | - | Non-RoHS Compliant | Contains Lead | ||
![]() HCPL-2219-000E Broadcom Limited | 3648 |
| Datasheet | 17 Weeks | - | Through Hole | Through Hole | 8-DIP (0.300, 7.62mm) | 8 | - | - | - | - | - | - | - | - | - | - | - | - | - | 1 | - | - | - | - | - | - | - | - | -40°C~85°C | Tube | 2007 | - | e3 | Active | 1 (Unlimited) | EAR99 | - | Matte Tin (Sn) | CMOS COMPATIBLE, UL RECOGNIZED | - | - | 210mW | 4.5V~20V | 20V | - | 3750Vrms | 20V | Tri-State | 25mA | SINGLE | 1 | 210mW | 25mA | 1.5V | 300 ns | DC | 300 ns | LOGIC IC OUTPUT OPTOCOUPLER | 10mA | - | 5.5e-8 ns | 2.5MBd | Unidirectional | 25mA | 55ns | 15 ns | - | 55ns 15ns | - | 5V | - | - | - | 5mA | 0.025A | 300ns, 300ns | 2.5kV/μs | - | 1/0 | - | - | - | - | - | - | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() HCPL-263L-320E Broadcom Limited | 5 |
| - | 17 Weeks | - | Surface Mount | Surface Mount | 8-SMD, Gull Wing | 8 | - | - | - | - | - | - | - | - | - | - | - | - | - | 2 | - | - | - | - | - | - | - | - | -40°C~85°C | Tube | 2011 | - | e3 | Active | 1 (Unlimited) | EAR99 | - | Matte Tin (Sn) | UL RECOGNIZED | - | - | 60mW | 2.7V~3.6V 4.5V~5.5V | 5.5V | - | 5000Vrms | - | Open Collector, Schottky Clamped | 50mA | - | 2 | 60mW | 50mA | 1.5V | 90 ns | DC | 90 ns | LOGIC IC OUTPUT OPTOCOUPLER | 15mA | - | 9e-8 ns | 15MBd | Unidirectional | 50mA | 45ns | 20 ns | - | 24ns 10ns | - | 5V | - | - | - | - | 0.05A | 75ns, 75ns | 10kV/μs | - | 2/0 | - | - | - | - | - | - | No | - | ROHS3 Compliant | Lead Free | ||
![]() ACPL-071L-000E Broadcom Limited | 1098 | - | - | 17 Weeks | - | Surface Mount | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | 8 | - | - | - | 5V | - | - | - | - | - | - | - | - | - | 1 | - | - | - | - | - | - | - | - | -40°C~105°C | Tube | 2008 | - | e3 | Active | 1 (Unlimited) | EAR99 | - | Tin (Sn) | UL RECOGNIZED | - | - | - | 3V~3.6V 4.5V~5.5V | 5V | CSA, IEC, UL | 3750Vrms | 6.5V | Push-Pull, Totem Pole | 10mA | SINGLE | 1 | - | 10mA | 1.5V | 50 ns | DC | 40 ns | LOGIC IC OUTPUT OPTOCOUPLER | 20mA | - | 5e-8 ns | 15MBd | Unidirectional | 10mA | 20ns | 25 ns | - | 20ns 25ns | - | - | - | - | - | 18mA | - | 50ns, 50ns | 10kV/μs | - | 1/0 | - | - | - | - | - | - | No | No SVHC | ROHS3 Compliant | - | ||
![]() HCNW4506#500 Broadcom Limited | 1752 |
| - | 22 Weeks | - | Surface Mount | Surface Mount | 8-SMD, Gull Wing | 8 | - | - | - | - | - | - | - | - | - | - | - | - | - | 1 | - | - | - | - | - | - | Industrial grade | - | -40°C~100°C | Tape & Reel (TR) | 2013 | - | e0 | Active | 1 (Unlimited) | EAR99 | - | Tin/Lead (Sn/Pb) | UL RECOGNIZED, VDE APPROVED | - | - | 145mW | 4.5V~30V | - | - | 5000Vrms | - | Open Collector, Schottky Clamped | 15mA | SINGLE | 1 | 145mW | 15mA | 1.6V | 650 ns | DC | 650 ns | LOGIC IC OUTPUT OPTOCOUPLER | 25mA | - | - | - | Unidirectional | 15mA | - | - | - | - | - | 3V | - | - | - | - | - | 550ns, 400ns | 15kV/μs | - | 1/0 | 90 % | - | - | - | - | - | No | - | Non-RoHS Compliant | Contains Lead | ||
![]() HCPL-2430-060E Broadcom Limited | 5 |
| - | 17 Weeks | - | Through Hole | Through Hole | 8-DIP (0.300, 7.62mm) | 8 | - | - | - | - | - | - | - | - | - | - | - | - | - | 2 | - | - | - | - | - | - | - | - | -40°C~85°C | Tube | 2013 | - | e3 | Active | 1 (Unlimited) | EAR99 | - | Matte Tin (Sn) | CMOS COMPATIBLE, UL RECOGNIZED | - | - | 350mW | 4.75V~5.25V | 5.25V | - | 3750Vrms | - | Push-Pull, Totem Pole | 25mA | - | 2 | 350mW | 25mA | 1.3V | 55 ns | DC | 60 ns | LOGIC IC OUTPUT OPTOCOUPLER | 10mA | - | 6e-8 ns | 40MBd | Unidirectional | 25mA | 20ns | 10 ns | - | 20ns 10ns | - | 2V | - | - | - | - | - | 55ns, 55ns | 1kV/μs | - | 2/0 | - | - | - | - | - | - | No | - | ROHS3 Compliant | - | ||
![]() HCPL-7710-360E Broadcom Limited | 5 |
| - | 17 Weeks | Tin | Surface Mount | Surface Mount | 8-SMD, Gull Wing | 8 | - | - | - | - | - | - | - | - | - | - | - | - | - | 1 | - | - | - | - | - | - | - | - | -40°C~100°C | Tube | 2013 | - | e3 | Active | 1 (Unlimited) | EAR99 | - | - | UL RECOGNIZED, VDE APPROVED | - | - | 150mW | 4.5V~5.5V | - | - | 3750Vrms | 5V | Push-Pull, Totem Pole | 10mA | SINGLE | 1 | 150mW | 10mA | - | 40 ns | Logic | 40 ns | - | 10mA | - | - | 12.5MBd | Unidirectional | 10mA | 9ns | 8 ns | - | 13ns 5ns | - | - | - | - | - | 13mA | - | 40ns, 40ns | 10kV/μs | - | 1/0 | - | - | - | - | - | - | No | - | ROHS3 Compliant | Lead Free | ||
![]() HCPL-2300-500E Broadcom Limited | 5 |
| Datasheet | 17 Weeks | Tin | Surface Mount | Surface Mount | 8-SMD, Gull Wing | 8 | - | - | - | - | - | - | - | - | - | - | - | - | - | 1 | - | - | - | - | - | - | - | - | -40°C~85°C | Tape & Reel (TR) | 2013 | - | e3 | Active | 1 (Unlimited) | EAR99 | - | - | CMOS COMPATIBLE, OPEN COLLECTOR, UL RECOGNIZED | - | - | 40mW | 4.75V~5.25V | 5.25V | - | 3750Vrms | 5.25V | Open Collector, Schottky Clamped | 25mA | SINGLE | 1 | 40mW | 25mA | 1.3V | 200 ns | DC | 200 ns | LOGIC IC OUTPUT OPTOCOUPLER | 5mA | - | 2e-7 ns | 5MBd | Unidirectional | 25mA | 40ns | 20 ns | - | 40ns 20ns | - | 3V | - | - | 5mA Typ | 1mA | 0.025A | 160ns, 200ns | 100V/μs | - | 1/0 | - | - | - | - | - | - | No | - | ROHS3 Compliant | Lead Free | ||
![]() TLP5832(D4-TP,E Toshiba Semiconductor and Storage | 1511 |
| - | - | - | - | Surface Mount | 8-SOIC (0.295", 7.50mm Width) | - | 8-SO | - | Toshiba | - | 1500 | 10 mA | Toshiba | - | + 110 C | Toshiba Semiconductor and Storage | - 40 C | - | SMD/SMT | - | Tape & Reel (TR) | 40 mW | Active | 200 ns | - | - | - | 5 V | -40°C ~ 110°C | Reel | - | - | - | - | - | - | Photocoupler | - | - | - | Optocouplers | - | 15V ~ 30V | - | - | 5000Vrms | - | Push-Pull, Totem Pole | - | - | 1 | - | - | 1.55V | - | DC | - | - | - | - | - | - | - | - | 15 ns | - | Isolated Gate Drivers | 15ns, 8ns | - | - | - | - | 20mA | - | - | 200ns, 200ns | 20kV/μs | 5000 Vrms | 1/0 | - | 1.55 V | Isolated Gate Drivers | - | - | - | - | - | - | - | ||
![]() TLP2735(D4-TP,E Toshiba Semiconductor and Storage | 1186 |
| - | - | - | - | Surface Mount | 6-SOIC (0.295", 7.50mm Width) | - | 6-SO | TLP2735 | Toshiba | - | 1500 | 5 mA | Toshiba | 20 mA | + 125 C | Toshiba Semiconductor and Storage | - 40 C | - | SMD/SMT | - | Tape & Reel (TR) | 40 mW | Active | 100 ns | - | - | - | 5 V | -40°C ~ 125°C | Reel | - | - | - | - | - | - | Photocoupler | - | - | - | Optocouplers | - | 9V ~ 15V | - | - | 5000Vrms | - | Push-Pull, Totem Pole | - | - | 1 | - | - | 1.61V | - | DC | - | - | - | - | - | 10Mbps | - | - | 4 ns | - | Logic Output Optocouplers | -, 4ns | 20 mA | - | - | - | 15mA | - | - | 100ns, 100ns | 25kV/μs | 5000 Vrms | 1/0 | - | 1.61 V | Logic Output Optocouplers | - | - | - | - | - | - | - | ||
![]() TLP5832(TP,E Toshiba Semiconductor and Storage | 1210 |
| - | - | - | - | Surface Mount | 8-SOIC (0.295", 7.50mm Width) | - | 8-SO | - | Toshiba | - | 1500 | 10 mA | Toshiba | - | + 110 C | Toshiba Semiconductor and Storage | - 40 C | - | SMD/SMT | - | Tape & Reel (TR) | 40 mW | Active | 200 ns | - | - | - | 5 V | -40°C ~ 110°C | Reel | - | - | - | - | - | - | Photocoupler | - | - | - | Optocouplers | - | 4.5V ~ 5.5V | - | - | 5000Vrms | - | Push-Pull, Totem Pole | - | - | 1 | - | - | 1.4V | - | DC | - | - | - | - | - | - | - | - | 15 ns | - | Isolated Gate Drivers | 15ns, 8ns | - | - | - | - | 20mA | - | - | 200ns, 200ns | 20kV/μs | 5000 Vrms | 1/0 | - | 1.55 V | Isolated Gate Drivers | - | - | - | - | - | - | - | ||
![]() TLP2735(TP,E Toshiba Semiconductor and Storage | 1509 |
| - | - | - | - | Surface Mount | 6-SOIC (0.295", 7.50mm Width) | - | 6-SO | TLP2735 | Toshiba | - | 1500 | 5 mA | Toshiba | 20 mA | + 125 C | Toshiba Semiconductor and Storage | - 40 C | - | SMD/SMT | - | Tape & Reel (TR) | 40 mW | Active | 100 ns | - | - | - | 5 V | -40°C ~ 125°C | Reel | - | - | - | - | - | - | Photocoupler | - | - | - | Optocouplers | - | 9V ~ 15V | - | - | 5000Vrms | - | Push-Pull, Totem Pole | - | - | 1 | - | - | 1.61V | - | DC | - | - | - | - | - | 10Mbps | - | - | 4 ns | - | Logic Output Optocouplers | -, 4ns | 20 mA | - | - | - | 15mA | - | - | 100ns, 100ns | 25kV/μs | 5000 Vrms | 1/0 | - | 1.61 V | Logic Output Optocouplers | - | - | - | - | - | - | - | ||
![]() HCPL-6230 Broadcom Limited | 2325 |
| Datasheet | 12 Weeks | - | Surface Mount | Surface Mount | 20-CLCC | 20 | - | - | - | - | - | - | - | - | - | - | - | - | - | 2 | - | - | - | - | - | - | Military grade | - | -55°C~125°C | Tube | 2009 | - | - | Active | 1 (Unlimited) | EAR99 | - | - | CMOS COMPATIBLE, HIGH RELIABILITY | 8541.40.80.00 | - | 200mW | 4.5V~20V | 5V | - | 1500VDC | - | Push-Pull, Totem Pole | 15mA | COMPLEX | 2 | 200mW | 15mA | 1.3V | 350 ns | DC | 350 ns | LOGIC IC OUTPUT OPTOCOUPLER | 8mA | - | 4.5e-8 ns | 5MBd | Unidirectional | 15mA | 45ns | 10 ns | - | 45ns 10ns | - | 3V | - | - | - | - | 0.015A | 350ns, 350ns | 1kV/μs | - | 2/0 | - | - | - | - | - | - | Yes | - | Non-RoHS Compliant | Exempt | ||
![]() TLP2361(E Toshiba Semiconductor and Storage | 11236 | - | Datasheet | 12 Weeks | - | Surface Mount | Surface Mount | 6-SOIC (0.179, 4.55mm Width), 5 Leads | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 49 ns | - | - | -40°C~125°C | Tube | 2014 | - | - | Active | 1 (Unlimited) | - | - | - | - | - | - | 20mW | 2.7V~5.5V | - | - | 3750Vrms | - | Push-Pull, Totem Pole | - | - | 1 | - | - | 1.5V | 80 ns | DC | 39 ns | LOGIC IC OUTPUT OPTOCOUPLER | 2mA | - | - | 15MBd | Unidirectional | 10mA | - | 3 ns | - | 3ns 3ns | - | - | 5V | - | - | - | - | 80ns, 80ns | 20kV/μs | - | 1/0 | - | - | - | 2.3mm | - | - | No | - | RoHS Compliant | - | ||
![]() EL0600(TA) Everlight Electronics Co Ltd | 42000 |
| Datasheet | 20 Weeks | - | Surface Mount | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | 8 | - | - | - | 7V | - | - | - | - | - | - | - | - | - | 1 | - | - | - | - | - | - | - | - | -40°C~100°C | Tape & Reel (TR) | 2011 | - | - | Active | 1 (Unlimited) | - | - | - | UL RECOGNIZED | - | - | 85mW | - | - | VDE | 3750Vrms | - | Open Collector | - | SINGLE | 1 | - | - | 1.4V | 75 ns | DC | 75 ns | LOGIC IC OUTPUT OPTOCOUPLER | 20mA | 7V | - | 10Mbps | Unidirectional | 50mA | 40ns | 20 ns | - | 30ns 10ns | - | - | - | - | - | - | 0.05A | 75ns, 75ns | - | - | 1/0 | - | - | - | - | - | - | No | - | ROHS3 Compliant | Lead Free | ||
![]() ACPL-W480-000E Broadcom Limited | 1937 |
| Datasheet | 22 Weeks | - | Surface Mount | Surface Mount | 6-SOIC (0.268, 6.80mm Width) | 6 | - | - | - | - | - | - | - | - | - | - | - | - | - | 1 | - | - | - | - | - | - | Industrial grade | - | -40°C~100°C | Tube | 2010 | - | e3 | Active | 1 (Unlimited) | - | - | Tin (Sn) | - | - | - | 210mW | 4.5V~20V | 20V | CSA, IEC, UL | 5000Vrms | 25V | Push-Pull, Totem Pole | - | - | 1 | 210mW | 25mA | 1.7V | 350 ns | DC | 350 ns | LOGIC IC OUTPUT OPTOCOUPLER | 10mA | - | 3.5e-7 ns | - | Unidirectional | 25mA | - | 20 ns | - | 16ns 20ns | - | 5V | - | - | - | 10mA | - | 350ns, 350ns | 20kV/μs | - | 1/0 | - | - | - | - | - | - | No | No SVHC | ROHS3 Compliant | - | ||
![]() HCPL-261A Broadcom Limited | 30 |
| - | 17 Weeks | - | Through Hole | Through Hole | 8-DIP (0.300, 7.62mm) | 8 | - | - | - | - | - | - | - | - | - | - | - | - | - | 1 | - | - | - | - | - | - | Industrial grade | - | -40°C~85°C | Tube | 2013 | - | e0 | Active | 1 (Unlimited) | EAR99 | - | Tin/Lead (Sn/Pb) | OPEN COLLECTOR, UL RECOGNIZED | - | - | 60mW | 4.5V~5.5V | 5.5V | - | 3750Vrms | - | Open Collector, Schottky Clamped | 50mA | SINGLE | 1 | 60mW | 50mA | 1.3V | 100 ns | DC | 100 ns | LOGIC IC OUTPUT OPTOCOUPLER | 10mA | - | 1e-7 ns | 10MBd | Unidirectional | 50mA | 42ns | 12 ns | - | 42ns 12ns | - | 3V | - | - | - | - | 0.05A | 100ns, 100ns | 1kV/μs | - | 1/0 | - | - | - | - | - | - | No | - | Non-RoHS Compliant | Contains Lead | ||
![]() ACNW261L-000E Broadcom Limited | 4157 |
| - | 17 Weeks | - | Through Hole | Through Hole | 8-DIP (0.400, 10.16mm) | 8 | - | - | - | 10V | - | - | - | - | - | - | - | - | - | 1 | - | - | - | - | - | - | - | - | -40°C~105°C | Tube | 2001 | - | e3 | Active | 1 (Unlimited) | - | - | Tin (Sn) | CMOS COMPATIBLE, UL RECOGNIZED, VDE APPROVED | - | - | 20mW | 2.7V~5.5V | 5.5V | CSA, IEC, UL | 5000Vrms | 7V | Tri-State | 10mA | SINGLE | 1 | 20mW | 10mA | 1.5V | 95 ns | DC | 95 ns | LOGIC IC OUTPUT OPTOCOUPLER | 8mA | - | 8e-8 ns | 10MBd | Unidirectional | 10mA | 12ns | 12 ns | - | 12ns 12ns | - | 5V | - | - | - | 8mA | - | 95ns, 95ns | 20kV/μs | - | 1/0 | - | - | - | - | - | - | No | No SVHC | ROHS3 Compliant | - |