- Manufacturer
- Input Type
- Inputs - Side 1/Side 2
- Moisture Sensitivity Level (MSL)
- Mount
- Mounting Type
- Number of Pins
- Operating Temperature
- Output Type
- Package / Case
- Packaging
- Part Status
- RoHS Status
Attribute column
Categories
Optoisolators - Logic Output
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Contact Plating | Mount | Mounting Type | Package / Case | Number of Pins | Supplier Device Package | Collector-Emitter Breakdown Voltage | Data Rate-Nom | Ihs Manufacturer | Manufacturer | Manufacturer Part Number | Mfr | Number of Elements | Operating Temperature-Max | Package | Part Life Cycle Code | Product Status | Risk Rank | Rohs Code | Supply Voltage-Min | Usage Level | Operating Temperature | Packaging | Published | Series | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | ECCN Code | Terminal Finish | Additional Feature | HTS Code | Max Power Dissipation | Voltage - Supply | Supply Voltage | Reach Compliance Code | Approval Agency | Lead Pitch | Voltage - Isolation | Output Voltage | Output Type | Max Output Current | Operating Supply Voltage | Configuration | Number of Channels | Voltage | Power Dissipation | Output Current | Voltage - Forward (Vf) (Typ) | Propagation Delay | Input Type | Turn On Delay Time | Optoelectronic Device Type | Forward Current | Max Output Voltage | Response Time | Data Rate | Direction | Output Current per Channel | Rise Time | Forward Voltage | Fall Time (Typ) | Max Collector Current | Rise / Fall Time (Typ) | Current - Output / Channel | Forward Current-Max | Reverse Breakdown Voltage | Max Input Current | Current - DC Forward (If) (Max) | Input Current | On-State Current-Max | Propagation Delay tpLH / tpHL (Max) | Common Mode Transient Immunity (Min) | Inputs - Side 1/Side 2 | Isolation Voltage-Max | Current Transfer Ratio | Hysteresis Ratio-Nom | Width | Radiation Hardening | REACH SVHC | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() ACNV260E-500E Broadcom Limited | 286 |
| - | 17 Weeks | - | Surface Mount | Surface Mount | 10-SMD, Gull Wing | 10 | - | - | - | - | - | - | - | 1 | - | - | - | - | - | - | - | - | -40°C~105°C | Tape & Reel (TR) | 2013 | - | e3 | - | Active | 1 (Unlimited) | EAR99 | Tin (Sn) | TTL COMPATIBLE, UL APPROVED, VDE APPROVED | - | 85mW | 4.5V~5.5V | 5.5V | - | - | - | 5000Vrms | - | Open Collector, Schottky Clamped | - | - | SINGLE | 1 | - | 85mW | 50mA | 1.64V | 80 ns | DC | 80 ns | LOGIC IC OUTPUT OPTOCOUPLER | 20mA | - | 1.2e-7 ns | 10MBd | Unidirectional | 50mA | - | - | 10 ns | - | 25ns 10ns | - | - | 3V | - | - | - | 0.05A | 80ns, 80ns | 20kV/μs | 1/0 | - | - | - | - | No | - | ROHS3 Compliant | - | ||
![]() TLP2770(E Toshiba Semiconductor and Storage | 98 |
| Datasheet | 12 Weeks | - | - | Surface Mount | 6-SOIC (0.295, 7.50mm Width) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~125°C | Bulk | 2016 | - | - | - | Active | 1 (Unlimited) | - | - | - | - | - | 2.7V~5.5V | - | unknown | - | - | 5000Vrms | - | Push-Pull, Totem Pole | - | - | - | 1 | - | - | - | 1.5V | - | DC | - | LOGIC IC OUTPUT OPTOCOUPLER | - | - | - | 20MBd | - | - | - | - | - | - | 1.3ns 1ns | - | - | - | - | 8mA | - | - | 60ns, 60ns | 20kV/μs | 1/0 | - | - | - | - | - | - | RoHS Compliant | - | ||
![]() TLP2662(TP1,F) Toshiba Semiconductor and Storage | 40 |
| Datasheet | 12 Weeks | - | Surface Mount, Through Hole | Surface Mount | 8-SMD, Gull Wing | 8 | - | - | - | - | - | - | - | 1 | - | - | - | - | - | - | - | - | -40°C~125°C | Cut Tape (CT) | 2013 | - | - | - | Active | 1 (Unlimited) | - | - | - | - | 85mW | 2.7V~5.5V | - | - | - | - | 5000Vrms | - | Open Collector | - | - | - | 2 | - | 85mW | 25mA | 1.55V | 75 ns | DC | 75 ns | LOGIC IC OUTPUT OPTOCOUPLER | 20mA | - | - | 10MBd | Unidirectional | 25mA | - | - | 3 ns | - | 12ns 3ns | - | - | 5V | - | - | - | - | 75ns, 75ns | 20kV/μs | 2/0 | - | - | - | - | - | - | RoHS Compliant | - | ||
![]() HCPL-0601-560E Broadcom Limited | 4316 |
| - | 22 Weeks | - | Surface Mount | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | 8 | - | - | - | - | - | - | - | 1 | - | - | - | - | - | - | - | - | -40°C~85°C | Tape & Reel (TR) | 2005 | - | e3 | - | Active | 1 (Unlimited) | EAR99 | Matte Tin (Sn) | TTL COMPATIBLE, UL RECOGNIZED, VDE APPROVED | - | 85mW | 4.5V~5.5V | 5V | - | - | - | 3750Vrms | 7V | Open Collector, Schottky Clamped | 50mA | - | SINGLE | 1 | - | 85mW | 50mA | 1.5V | 75 ns | DC | 75 ns | LOGIC IC OUTPUT OPTOCOUPLER | 20mA | - | 1e-7 ns | 10MBd | Unidirectional | 50mA | 24ns | - | 10 ns | - | 24ns 10ns | - | - | 5V | - | - | 5mA | 0.05A | 100ns, 100ns | 10kV/μs | 1/0 | - | - | - | - | No | - | ROHS3 Compliant | Lead Free | ||
![]() ACSL-7210-00RE Broadcom Limited | 1792 | - | Datasheet | 17 Weeks | - | Surface Mount | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | 8 | - | 6V | - | - | - | - | - | 1 | - | - | - | - | - | - | - | - | -40°C~105°C | Tube | 2010 | - | e3 | - | Active | 1 (Unlimited) | - | Tin (Sn) | UL RECOGNIZED | - | 72mW | 3V~3.6V 4.5V~5.5V | 5.5V | - | CSA, IEC, UL | - | 3750Vrms | - | Push-Pull, Totem Pole | - | - | SINGLE | 2 | - | - | - | - | 40 ns | Logic | 40 ns | - | 75mA | - | 2.7e-8 ns | 25MBd | - | 10mA | 5.1ns | - | 3.8 ns | - | 5.1ns 3.8ns | - | - | - | 10μA | - | 75mA | 0.01A | 40ns, 40ns | 25kV/μs | 1/1 | - | - | - | - | No | No SVHC | ROHS3 Compliant | - | ||
![]() TLP104(TPL,E Toshiba Semiconductor and Storage | 2400 |
| Datasheet | 12 Weeks | - | Surface Mount | Surface Mount | 6-SOIC (0.179, 4.55mm Width), 5 Leads | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~125°C | Tape & Reel (TR) | 2015 | - | - | yes | Active | 1 (Unlimited) | - | - | - | - | 80mW | 4.5V~30V | - | - | - | - | 3750Vrms | - | Open Collector | - | - | - | 1 | - | - | - | 1.61V | 400 ns | DC | 550 ns | LOGIC IC OUTPUT OPTOCOUPLER | - | - | - | 1Mbps | Unidirectional | 8mA | - | - | - | - | - | - | - | - | - | 25mA | - | - | 550ns, 400ns | 15kV/μs | 1/0 | - | - | - | - | No | - | RoHS Compliant | - | ||
![]() ACPL-K74T-000E Broadcom Limited | 581 |
| - | 26 Weeks | - | Surface Mount | Surface Mount | 8-SOIC (0.268, 6.81mm Width) | 8 | - | - | - | - | - | - | - | 2 | - | - | - | - | - | - | - | Automotive grade | -40°C~125°C | Tube | 2006 | - | e3 | - | Active | 1 (Unlimited) | - | Tin (Sn) | - | - | 40mW | 3V~5.5V | 5.5V | - | CSA, IEC, UL | - | 5000Vrms | 7V | Push-Pull, Totem Pole | - | - | - | 2 | - | - | 1.5mA | 1.5V | 35 ns | DC | 25 ns | LOGIC IC OUTPUT OPTOCOUPLER | - | - | 3.5e-8 ns | - | Unidirectional | - | - | - | 10 ns | - | 10ns 10ns | - | - | - | - | 20mA | 15mA | - | 35ns, 35ns | 15kV/μs | 2/0 | - | - | - | - | No | No SVHC | ROHS3 Compliant | - | ||
![]() HCPL-0721#500 Broadcom Limited | 5 |
| - | 22 Weeks | - | Surface Mount | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | 8 | - | - | - | - | - | - | - | 1 | - | - | - | - | - | - | - | - | -40°C~85°C | Tape & Reel (TR) | 2013 | - | e0 | - | Active | 1 (Unlimited) | EAR99 | Tin/Lead (Sn/Pb) | UL RECOGNIZED | - | 150mW | 4.5V~5.5V | 5.5V | - | - | - | 3750Vrms | - | Push-Pull, Totem Pole | 10mA | - | SINGLE | 1 | - | 150mW | 10mA | - | 40 ns | Logic | 40 ns | - | - | - | 4e-8 ns | 25MBd | Unidirectional | 10mA | 9ns | 5.5V | 8 ns | - | 9ns 8ns | - | - | - | - | - | - | - | 40ns, 40ns | 10kV/μs | 1/0 | - | - | - | - | No | - | Non-RoHS Compliant | Contains Lead | ||
![]() HCPL-263N-020E Broadcom Limited | 5 |
| - | 17 Weeks | - | Through Hole | Through Hole | 8-DIP (0.300, 7.62mm) | 8 | - | - | - | - | - | - | - | 2 | - | - | - | - | - | - | - | Industrial grade | -40°C~85°C | Tube | 2013 | - | e3 | - | Active | 1 (Unlimited) | EAR99 | Matte Tin (Sn) | OPEN COLLECTOR, UL RECOGNIZED | - | 60mW | 4.5V~5.5V | 5.5V | - | - | - | 5000Vrms | 7V | Open Collector, Schottky Clamped | 50mA | - | - | 2 | - | 60mW | 50mA | 1.3V | 100 ns | DC | 100 ns | LOGIC IC OUTPUT OPTOCOUPLER | 10mA | - | 1e-7 ns | 10MBd | Unidirectional | 50mA | 42ns | - | 12 ns | - | 42ns 12ns | - | - | 3V | - | - | 10mA | 0.05A | 100ns, 100ns | 15kV/μs | 2/0 | - | - | - | - | No | - | ROHS3 Compliant | Lead Free | ||
![]() NTE3094 NTE Electronics, Inc | In Stock | - | - | - | - | - | Through Hole | 8-DIP (0.300", 7.62mm) | - | 8-DIP | - | 10 MBps | NTE ELECTRONICS INC | NTE Electronics | NTE3094 | NTE Electronics, Inc | 2 | 70 °C | Bag | Active | Active | 2.32 | Yes | 4.5 V | - | 0°C ~ 70°C | - | - | - | e0 | No | - | - | - | Tin/Lead (Sn/Pb) | - | 8541.40.80.00 | - | 4.5V ~ 5.5V | - | compliant | - | - | 3000VDC | - | Open Collector | - | - | SEPARATE, 2 CHANNELS | 2 | - | - | - | 1.5V | - | DC | - | LOGIC IC OUTPUT OPTOCOUPLER | - | - | - | 10Mbps | - | - | - | - | - | - | 25ns, 35ns | 16 mA | 0.015 A | - | - | 15mA | - | - | 75ns, 75ns | 500V/μs (Typ) | 2/0 | 3000 V | - | - | - | - | - | - | - | ||
![]() HCPL-2200#500 Broadcom Limited | 5 |
| - | 22 Weeks | Lead, Tin | Surface Mount | Surface Mount | 8-SMD, Gull Wing | 8 | - | - | - | - | - | - | - | 1 | - | - | - | - | - | - | - | - | -40°C~85°C | Tape & Reel (TR) | 2013 | - | e3 | - | Active | 1 (Unlimited) | EAR99 | Matte Tin (Sn) | - | - | 210mW | 4.5V~20V | - | - | - | - | 3750Vrms | - | Tri-State | 25mA | - | SINGLE | 1 | - | - | - | 1.5V | 300 ns | DC | 300 ns | LOGIC IC OUTPUT OPTOCOUPLER | - | - | - | 2.5MBd | Unidirectional | 25mA | 30ns | - | 15 ns | - | 55ns 15ns | - | 0.005A | - | - | 10mA | - | 0.025A | 300ns, 300ns | 1kV/μs | 1/0 | - | - | 0.02 | - | No | - | Non-RoHS Compliant | Contains Lead | ||
![]() HCPL-261A-000E Broadcom Limited | 30000 |
| - | 17 Weeks | Tin | Through Hole | Through Hole | 8-DIP (0.300, 7.62mm) | 8 | - | - | - | - | - | - | - | 1 | - | - | - | - | - | - | - | Industrial grade | -40°C~85°C | Tube | 2007 | - | e3 | - | Active | 1 (Unlimited) | EAR99 | - | OPEN COLLECTOR, UL RECOGNIZED | - | 60mW | 4.5V~5.5V | 5.5V | - | - | - | 3750Vrms | 5.5V | Open Collector, Schottky Clamped | 50mA | - | SINGLE | 1 | - | 60mW | 50mA | 1.3V | 100 ns | DC | 100 ns | LOGIC IC OUTPUT OPTOCOUPLER | 10mA | - | 1e-7 ns | 10MBd | Unidirectional | 50mA | 42ns | - | 12 ns | - | 42ns 12ns | - | - | 3V | 10mA | - | 10mA | 0.05A | 100ns, 100ns | 1kV/μs | 1/0 | - | - | - | - | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() HCPL-063N-000E Broadcom Limited | 1184 | - | - | 22 Weeks | Tin | Surface Mount, Through Hole | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | 8 | - | 7V | - | - | - | - | - | 2 | - | - | - | - | - | - | - | Industrial grade | -40°C~85°C | Tube | 2005 | - | e3 | - | Active | 1 (Unlimited) | EAR99 | - | OPEN COLLECTOR, UL RECOGNIZED | - | 60mW | 4.5V~5.5V | 5.5V | - | CSA, UL, VDE | - | 3750Vrms | 5.5V | Open Collector, Schottky Clamped | 50mA | - | - | 2 | - | 60mW | 50mA | 1.3V | 100 ns | DC | 53 ns | LOGIC IC OUTPUT OPTOCOUPLER | 10mA | 7V | 1e-7 ns | 10MBd | Unidirectional | 50mA | 42ns | - | 12 ns | - | 42ns 12ns | - | - | 3V | 20mA | - | 10mA | 0.05A | 100ns, 100ns | 15kV/μs | 2/0 | - | - | - | 5.08mm | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() HCPL-5630 Broadcom Limited | 24 |
| - | 12 Weeks | - | Through Hole | Through Hole | 8-CDIP (0.300, 7.62mm) | 8 | - | - | - | - | - | - | - | 2 | - | - | - | - | - | - | - | Military grade | -55°C~125°C | Tube | 2000 | - | e4 | - | Active | 1 (Unlimited) | EAR99 | Gold (Au) | OPEN COLLECTOR, TTL COMPATIBLE, HIGH RELIABILITY | - | 200mW | 4.5V~5.5V | 5.5V | - | - | - | 1500VDC | - | Open Collector, Schottky Clamped | 25mA | - | - | 2 | - | 200mW | 25mA | 1.5V | 140 ns | DC | 140 ns | LOGIC IC OUTPUT OPTOCOUPLER | 20mA | - | 3.5e-8 ns | 10MBd | Unidirectional | 25mA | 90ns | - | 40 ns | - | 35ns 35ns | - | - | 5V | - | - | - | - | 100ns, 100ns | 1kV/μs | 2/0 | - | - | 0.0125 | - | Yes | - | ROHS3 Compliant | Exempt | ||
![]() TLP104(E) Toshiba Semiconductor and Storage | 14 |
| Datasheet | 12 Weeks | - | Surface Mount | Surface Mount | 6-SOIC (0.179, 4.55mm Width), 5 Leads | 5 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~125°C | Tube | 2012 | - | - | - | Active | 1 (Unlimited) | - | - | - | - | - | 4.5V~30V | - | - | - | - | 3750Vrms | - | Open Collector | - | - | - | 1 | - | 80mW | 8mA | 1.61V | 400 ns | DC | 550 ns | LOGIC IC OUTPUT OPTOCOUPLER | 25mA | - | - | 1Mbps | Unidirectional | 8mA | - | - | - | - | - | - | - | 5V | - | - | - | - | 550ns, 400ns | 15kV/μs | 1/0 | - | - | - | - | No | - | RoHS Compliant | - | ||
![]() ACPL-M62L-500E Broadcom Limited | 12000 | - | - | 22 Weeks | - | Surface Mount | Surface Mount | 6-SOIC (0.173, 4.40mm Width), 5 Leads | 5 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~105°C | Tape & Reel (TR) | 2013 | - | e3 | - | Active | 1 (Unlimited) | - | Tin (Sn) | - | - | - | 2.7V~5.5V | - | - | - | - | 3750Vrms | - | Open Drain | - | 5.5V | - | 1 | - | - | - | 1.3V | 80 ns | DC | 80 ns | LOGIC IC OUTPUT OPTOCOUPLER | - | - | - | 10MBd | - | 10mA | - | - | - | - | 12ns 12ns | - | - | - | - | 8mA | 2.2mA | - | 80ns, 80ns | 20kV/μs | 1/0 | - | - | - | - | - | No SVHC | ROHS3 Compliant | - | ||
![]() TLP5702(TP,E Toshiba Semiconductor and Storage | 1500 |
| Datasheet | 12 Weeks | - | - | Surface Mount | 6-SOIC (0.295, 7.50mm Width) | - | - | - | - | - | - | - | - | 1 | - | - | - | - | - | - | - | - | -40°C~110°C | Tape & Reel (TR) | 2018 | - | - | - | Active | 1 (Unlimited) | - | - | UL APPROVED | - | - | 15V~30V | - | - | - | - | 5000Vrms | - | Push-Pull, Totem Pole | - | - | SINGLE | 1 | - | - | - | 1.55V | 200 ns | DC | - | LOGIC IC OUTPUT OPTOCOUPLER | - | - | - | - | - | - | - | - | - | - | 15ns 8ns | - | - | - | - | 20mA | - | - | 200ns, 200ns | 20kV/μs | 1/0 | - | - | - | - | No | - | RoHS Compliant | - | ||
![]() HCPL-J456-000E Broadcom Limited | 1488 |
| Datasheet | 17 Weeks | - | Through Hole | Through Hole | 8-DIP (0.300, 7.62mm) | 8 | - | - | - | - | - | - | - | 1 | - | - | - | - | - | - | - | Industrial grade | -40°C~100°C | Tube | 2013 | - | e3 | - | Active | 1 (Unlimited) | EAR99 | Matte Tin (Sn) | UL RECOGNIZED, VDE APPROVED | - | 145mW | 4.5V~30V | - | - | - | - | 3750Vrms | 30V | Open Collector, Schottky Clamped | 15mA | - | SINGLE | 1 | - | 145mW | 15mA | 1.6V | 650 ns | DC | 650 ns | LOGIC IC OUTPUT OPTOCOUPLER | 25mA | - | - | 1 Mbps | Unidirectional | 15mA | - | - | - | - | - | - | - | 3V | - | - | 20mA | - | 550ns, 480ns | 15kV/μs | 1/0 | - | 90 % | - | - | No | - | ROHS3 Compliant | Lead Free | ||
![]() PC400TJ0000F Sharp Microelectronics | 1079 | - | Datasheet | - | Copper, Tin | Surface Mount | Surface Mount | 6-SOIC (0.173, 4.40mm Width), 5 Leads | 5 | - | 15V | - | - | - | - | - | 1 | - | - | - | - | - | - | - | - | -25°C~85°C | Tape & Reel (TR) | 1997 | OPIC™ | e2 | - | Obsolete | 1 (Unlimited) | - | Tin/Copper (Sn/Cu) | - | - | 150mW | 3V~15V | - | - | UL | 1.27mm | 3750Vrms | 16V | Open Collector | - | - | COMPLEX | 1 | 6V | 150mW | - | 1.1V | 6 μs | DC | 6 μs | LOGIC IC OUTPUT OPTOCOUPLER | 50mA | 16V | - | - | Unidirectional | 50mA | 500ns | - | 500 ns | 5mA | 100ns 50ns | - | - | 6V | 50mA | - | 4mA | - | 6μs, 3μs | - | 1/0 | - | - | 0.7 | 3.6mm | No | Unknown | RoHS Compliant | Lead Free | ||
![]() HCPL-263N-500E Broadcom Limited | 2405 |
| - | 22 Weeks | - | Surface Mount | Surface Mount | 8-SMD, Gull Wing | 8 | - | - | - | - | - | - | - | 2 | - | - | - | - | - | - | - | Industrial grade | -40°C~85°C | Tape & Reel (TR) | 2005 | - | e3 | - | Active | 1 (Unlimited) | EAR99 | Matte Tin (Sn) | OPEN COLLECTOR, UL RECOGNIZED | - | 60mW | 4.5V~5.5V | 5.5V | - | - | - | 3750Vrms | 7V | Open Collector, Schottky Clamped | 50mA | - | - | 2 | - | 60mW | 50mA | 1.3V | 100 ns | DC | 100 ns | LOGIC IC OUTPUT OPTOCOUPLER | 10mA | - | 1e-7 ns | 10MBd | Unidirectional | 50mA | 42ns | - | 12 ns | - | 42ns 12ns | - | - | 3V | - | - | 10mA | 0.05A | 100ns, 100ns | 15kV/μs | 2/0 | - | - | - | - | No | - | ROHS3 Compliant | Lead Free |