- Manufacturer
- Input Type
- Inputs - Side 1/Side 2
- Moisture Sensitivity Level (MSL)
- Mount
- Mounting Type
- Number of Pins
- Operating Temperature
- Output Type
- Package / Case
- Packaging
- Part Status
- RoHS Status
Attribute column
Categories
Optoisolators - Logic Output
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Contact Plating | Mount | Mounting Type | Package / Case | Number of Pins | Weight | Collector-Emitter Breakdown Voltage | Number of Elements | Usage Level | Operating Temperature | Packaging | Published | Series | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | ECCN Code | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Additional Feature | HTS Code | Max Power Dissipation | Voltage - Supply | Supply Voltage | Approval Agency | Voltage - Isolation | Output Voltage | Output Type | Max Output Current | Configuration | Number of Channels | Voltage | Number of Circuits | Power Dissipation | Output Current | Voltage - Forward (Vf) (Typ) | Propagation Delay | Input Type | Turn On Delay Time | Optoelectronic Device Type | Forward Current | Response Time | Data Rate | Direction | Output Current per Channel | Rise Time | Forward Voltage | Fall Time (Typ) | Collector Emitter Voltage (VCEO) | Rise / Fall Time (Typ) | Forward Current-Max | Reverse Breakdown Voltage | Max Input Current | Current - DC Forward (If) (Max) | Input Current | On-State Current-Max | Propagation Delay tpLH / tpHL (Max) | Common Mode Transient Immunity (Min) | Isolation Voltage | Inputs - Side 1/Side 2 | Reverse Voltage (DC) | Current Transfer Ratio | Hysteresis Ratio-Nom | Width | Radiation Hardening | REACH SVHC | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() ACPL-M21L-060E Broadcom Limited | 1443 |
| - | 22 Weeks | - | Surface Mount | Surface Mount | 6-SOIC (0.173, 4.40mm Width), 5 Leads | 5 | - | - | - | - | -40°C~105°C | Tube | 2009 | - | - | - | Active | 1 (Unlimited) | - | - | - | - | - | - | 600mW | 2.7V~5.5V | - | - | 3750Vrms | - | Push-Pull, Totem Pole | - | - | 1 | - | - | 600mW | 10mA | 1.5V | 250 ns | DC | 250 ns | - | 2.2mA | - | 5MBd | Unidirectional | 10mA | 11ns | - | 11 ns | - | 11ns 11ns | - | 5V | - | 8mA | - | - | 250ns, 250ns | 25kV/μs | - | 1/0 | 5V | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() TLP2116(F) Toshiba Semiconductor and Storage | 30 |
| Datasheet | 8 Weeks | - | Surface Mount | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | 8 | - | - | 2 | - | -40°C~100°C | Tube | 2004 | - | - | - | Last Time Buy | 1 (Unlimited) | - | - | - | - | - | - | 40mW | 4.5V~5.5V | 5.5V | - | 2500Vrms | - | Push-Pull, Totem Pole | - | - | 2 | - | - | 40mW | 10mA | 1.65V | 75 ns | DC | 75 ns | - | 20mA | 7.5e-8 ns | 15MBd | Unidirectional | 10mA | 15ns | - | 15 ns | - | 15ns 15ns | - | 5V | 20mA | - | - | - | 75ns, 75ns | 10kV/μs | - | 2/0 | - | - | - | - | No | - | RoHS Compliant | - | ||
![]() HCPL-5631#200 Broadcom Limited | 2250 |
| - | 17 Weeks | - | Through Hole | Through Hole | 8-DIP (0.300, 7.62mm) | 8 | - | - | 2 | Military grade | -55°C~125°C | Bulk | 2015 | - | - | - | Active | 1 (Unlimited) | EAR99 | - | - | - | OPEN COLLECTOR, TTL COMPATIBLE, HIGH RELIABILITY | - | 200mW | 4.5V~5.5V | 5.5V | - | 1500VDC | - | Open Collector, Schottky Clamped | 25mA | - | 2 | - | - | 200mW | 25mA | 1.5V | 140 ns | DC | 140 ns | LOGIC IC OUTPUT OPTOCOUPLER | 20mA | 3.5e-8 ns | 10MBd | Unidirectional | 25mA | 90ns | - | 40 ns | - | 35ns 35ns | - | 5V | - | - | - | - | 100ns, 100ns | 1kV/μs | - | 2/0 | - | - | 0.0125 | - | Yes | - | Non-RoHS Compliant | - | ||
![]() H11L2SR2VM ON Semiconductor | 91000 | - | Datasheet | - | - | Surface Mount | Surface Mount | 6-SMD, Gull Wing | 6 | 810mg | - | 1 | - | -40°C~85°C | Tape & Reel (TR) | - | - | - | yes | Obsolete | 1 (Unlimited) | - | - | - | - | - | - | 250mW | 3V~15V | - | - | 4170Vrms | - | Open Collector | 50mA | - | - | - | - | 250mW | 50mA | 1.2V | 4 μs | DC | 4 μs | LOGIC IC OUTPUT OPTOCOUPLER | 60mA | - | 1MHz | Unidirectional | 50mA | 100ns | - | 100 ns | - | 100ns 100ns | - | 6V | - | 30mA | - | - | 4μs, 4μs | - | - | 1/0 | - | - | - | - | No | - | RoHS Compliant | Contains Lead | ||
![]() PS9817A-2-F3-AX Renesas Electronics America | 20 |
| Datasheet | 16 Weeks | - | Surface Mount | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | 8 | - | - | 2 | - | -40°C~85°C | Cut Tape (CT) | 2008 | NEPOC | e4 | yes | Discontinued | 1 (Unlimited) | - | Nickel/Palladium/Gold (Ni/Pd/Au) | - | - | UL RECOGNIZED | - | - | 4.5V~5.5V | - | - | 2500Vrms | - | Open Collector | - | - | 2 | - | - | - | 25mA | 1.65V | 75 ns | DC | 75 ns | LOGIC IC OUTPUT OPTOCOUPLER | 15mA | - | 10Mbps | Unidirectional | - | - | - | 5 ns | - | 20ns 5ns | - | - | - | - | - | - | 75ns, 75ns | 15kV/μs | - | 2/0 | - | - | - | - | No | - | ROHS3 Compliant | - | ||
![]() HCPL-0600-060E Broadcom Limited | 47 |
| - | 17 Weeks | - | Surface Mount | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | 8 | - | - | 1 | - | -40°C~85°C | Tube | 2003 | - | e3 | - | Active | 1 (Unlimited) | EAR99 | Matte Tin (Sn) | - | - | TTL COMPATIBLE, UL RECOGNIZED, VDE APPROVED | - | 85mW | 4.5V~5.5V | 5V | - | 3750Vrms | - | Open Collector, Schottky Clamped | 50mA | SINGLE | 1 | - | - | 85mW | 50mA | 1.5V | 75 ns | DC | 75 ns | LOGIC IC OUTPUT OPTOCOUPLER | 20mA | 1e-7 ns | 10MBd | Unidirectional | 50mA | 24ns | - | 10 ns | - | 24ns 10ns | - | 5V | - | - | - | 0.05A | 100ns, 100ns | 5kV/μs | - | 1/0 | - | - | - | - | No | - | ROHS3 Compliant | Lead Free | ||
![]() H11N2SM ON Semiconductor | In Stock | - | Datasheet | - | - | Surface Mount | Surface Mount | 6-SMD, Gull Wing | 6 | 810mg | - | 1 | - | -40°C~85°C | Tube | 2014 | - | e3 | yes | Obsolete | 1 (Unlimited) | EAR99 | Tin (Sn) | - | - | - | - | 250mW | 4V~15V | 15V | - | 4170Vrms | - | Open Collector | 50mA | SINGLE | 1 | - | - | 250mW | 50mA | 1.4V | 330 ns | DC | 330 ns | LOGIC IC OUTPUT OPTOCOUPLER | 30mA | 1.5e-7 ns | 5MHz | Unidirectional | 50mA | 7.5ns | - | 12 ns | - | 7.5ns 12ns | - | 6V | - | - | - | 0.05A | 330ns, 330ns | - | - | 1/0 | - | - | 0.65 | - | No | - | RoHS Compliant | Lead Free | ||
![]() OPI155 TT Electronics/Optek Technology | 5 |
| Datasheet | 12 Weeks | - | Through Hole | Through Hole | Axial | 5 | - | - | 1 | - | -40°C~85°C | Bulk | 2002 | - | - | - | Active | 1 (Unlimited) | - | - | 85°C | -40°C | - | - | 250mW | 7V | - | - | 50000VDC | 18V | Open Collector, Schottky Clamped | - | - | 1 | - | 1 | 250mW | - | 1.2V | 120 ns | DC | - | - | 50mA | - | 5Mbps | - | 25mA | 70ns | 1.2V | - | 18V | - | - | 3V | - | 50mA | 10mA | - | 70ns, 120ns | - | - | 1/0 | - | 80 % | - | - | - | - | RoHS Compliant | Lead Free | ||
![]() PS9513L2-E3-AX Renesas Electronics America | 1204 |
| Datasheet | 16 Weeks | - | Surface Mount | Surface Mount | 8-SMD, Gull Wing | 8 | - | - | 1 | - | -40°C~100°C | Tape & Reel (TR) | 2009 | - | e4 | yes | Active | 1 (Unlimited) | - | Nickel/Palladium/Gold (Ni/Pd/Au) | - | - | UL RECOGNIZED | - | 100mW | 4.5V~20V | - | - | 5000Vrms | 35V | Open Collector | - | SINGLE | 1 | - | - | 100mW | 15mA | 1.65V | 750 ns | DC | 750 ns | LOGIC IC OUTPUT OPTOCOUPLER | 25mA | - | 1Mbps | Unidirectional | - | - | - | - | - | - | - | 5V | - | - | 20mA | - | 750ns, 500ns | 15kV/μs | - | 1/0 | - | 110 % | - | - | No | - | ROHS3 Compliant | - | ||
![]() HCPL-7721-060E Broadcom Limited | 5 |
| Datasheet | 17 Weeks | - | Through Hole | Through Hole | 8-DIP (0.300, 7.62mm) | 8 | - | - | 1 | - | -40°C~85°C | Tube | 2005 | - | e3 | - | Active | 1 (Unlimited) | EAR99 | Matte Tin (Sn) | - | - | UL RECOGNIZED, VDE APPROVED | - | 150mW | 4.5V~5.5V | 5.5V | - | 3750Vrms | 5V | Push-Pull, Totem Pole | 10mA | COMPLEX | 1 | - | - | 150mW | 10mA | - | 40 ns | Logic | 40 ns | - | - | 4e-8 ns | 25MBd | Unidirectional | 10mA | 9ns | - | 8 ns | - | 9ns 8ns | - | - | - | - | - | - | 40ns, 40ns | 10kV/μs | - | 1/0 | - | - | - | - | No | - | ROHS3 Compliant | Lead Free | ||
![]() ACSL-7210-50RE Broadcom Limited | 50 | - | - | 17 Weeks | - | Surface Mount | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | 8 | - | - | 1 | - | -40°C~105°C | Tape & Reel (TR) | 2010 | - | e3 | - | Active | 1 (Unlimited) | - | Tin (Sn) | - | - | UL RECOGNIZED | - | - | 3V~3.6V 4.5V~5.5V | - | - | 3750Vrms | - | Push-Pull, Totem Pole | - | SINGLE | 2 | - | - | - | - | - | 40 ns | Logic | 40 ns | - | - | - | 25MBd | - | 10mA | - | - | - | - | 5.1ns 3.8ns | 0.00001A | - | - | - | - | 0.01A | 40ns, 40ns | 25kV/μs | - | 1/1 | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() HCPL-2631#500 Broadcom Limited | 5 |
| - | 22 Weeks | - | Surface Mount | Surface Mount | 8-SMD, Gull Wing | 8 | - | - | 2 | - | -40°C~85°C | Tape & Reel (TR) | 2013 | - | e0 | no | Active | 1 (Unlimited) | - | Tin/Lead (Sn/Pb) | - | - | UL RECOGNIZED, OPEN COLLECTOR | - | 60mW | 4.5V~5.5V | 5V | - | 3750Vrms | - | Open Collector, Schottky Clamped | 50mA | - | 2 | 5V | - | 60mW | 50mA | 1.5V | 100 ns | DC | 75 ns | LOGIC IC OUTPUT OPTOCOUPLER | 15mA | 1e-7 ns | 10MBd | Unidirectional | 50mA | 24ns | - | 10 ns | - | 24ns 10ns | - | 5V | - | - | - | 0.05A | 100ns, 100ns | 10kV/μs | - | 2/0 | - | - | - | - | No | - | Non-RoHS Compliant | Contains Lead | ||
![]() PS9817A-2-AX Renesas Electronics America | 272 |
| Datasheet | 16 Weeks | - | - | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | - | - | - | 2 | Industrial grade | -40°C~85°C | Bulk | - | NEPOC | e4 | yes | Active | 1 (Unlimited) | - | Nickel/Palladium/Gold (Ni/Pd/Au) | - | - | UL RECOGNIZED | 8541.40.80.00 | - | 4.5V~5.5V | - | - | 2500Vrms | - | Open Collector | - | - | 2 | - | - | - | - | 1.65V | - | DC | - | LOGIC IC OUTPUT OPTOCOUPLER | - | - | 10Mbps | - | - | - | - | - | - | 20ns 5ns | 0.015A | - | - | 15mA | - | - | 75ns, 75ns | 15kV/μs | - | 2/0 | - | - | - | - | - | - | ROHS3 Compliant | Lead Free | ||
![]() OPI1268 TT Electronics/Optek Technology | 2000 | - | Datasheet | 8 Weeks | - | Through Hole | Through Hole | 6-DIP (1.100, 27.94mm), 5 Leads | 5 | - | 18V | 1 | - | -40°C~100°C | Tube | 2007 | - | - | - | Active | 1 (Unlimited) | - | - | 100°C | -40°C | - | - | 100mW | 7V | - | UL | 16000VDC | 18V | Open Collector | 25mA | - | 1 | - | - | 100mW | 25mA | 1.3V | 200 ns | DC | 200 ns | - | 30mA | - | 2Mbps | - | 25mA | - | 1.6V | - | - | - | - | 3V | - | 30mA | 20mA | - | 200ns, 100ns | - | - | 1/0 | - | - | - | 27.94mm | No | No SVHC | RoHS Compliant | Lead Free | ||
![]() TLP2631TP1F Toshiba Semiconductor and Storage | 1000 | - | Datasheet | 16 Weeks | - | Surface Mount, Through Hole | Surface Mount | 8-SMD, Gull Wing | 8 | - | - | 2 | - | -40°C~85°C | Tape & Reel (TR) | 2009 | - | - | - | Last Time Buy | 1 (Unlimited) | - | - | - | - | OPEN COLLECTOR, UL RECOGNIZED | - | 40mW | 4.5V~5.5V | - | - | 2500Vrms | - | Open Collector, Schottky Clamped | 16mA | - | 2 | - | - | 40mW | 16mA | 1.65V | 75 ns | DC | 75 ns | LOGIC IC OUTPUT OPTOCOUPLER | 20mA | - | 10MBd | Unidirectional | 16mA | 30ns | - | 30 ns | - | 30ns 30ns | - | 5V | - | - | - | 0.016A | 75ns, 75ns | 1kV/μs | - | 2/0 | - | - | - | - | No | - | RoHS Compliant | Lead Free | ||
![]() ACFL-6212T-500E Broadcom Limited | 2405 |
| - | 17 Weeks | - | Surface Mount | Surface Mount | 12-BSOP (0.295, 7.50mm Width) | 12 | - | - | - | Automotive grade | -40°C~125°C | Tape & Reel (TR) | 2016 | Automotive, AEC-Q100, R²Coupler™ | e3 | - | Active | 1 (Unlimited) | - | Tin (Sn) | - | - | - | 8541.40.80.00 | 30mW | 3V~5.5V | - | - | 5000Vrms | - | Push-Pull, Totem Pole | - | - | 2 | - | - | - | - | 1.5V | 100 ns | DC | - | LOGIC IC OUTPUT OPTOCOUPLER | - | - | 15MBd | - | 10mA | - | - | - | - | 10ns 10ns | - | - | 15mA | 20mA | - | - | 100ns, 100ns | 15kV/μs | - | 1/1 | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() ACPL-K64L-060E Broadcom Limited | 3089 |
| - | 22 Weeks | Tin | Surface Mount | Surface Mount | 8-SOIC (0.268, 6.81mm Width) | 8 | - | - | 2 | - | -40°C~105°C | Tube | 2013 | - | e3 | - | Active | 1 (Unlimited) | EAR99 | - | - | - | CMOS COMPATIBLE, UL RECOGNIZED, VDE APPROVED | - | 20mW | 2.7V~5.5V | 5.5V | - | 5000Vrms | - | Push-Pull, Totem Pole | 10mA | - | 2 | - | - | 20mW | 10mA | 1.3V | 80 ns | DC | 80 ns | LOGIC IC OUTPUT OPTOCOUPLER | 8mA | 8e-8 ns | 10MBd | Unidirectional | 10mA | 12ns | - | 12 ns | - | 12ns 12ns | - | 5V | 8mA | - | - | 0.01A | 80ns, 80ns | 20kV/μs | - | 2/0 | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() EL0611(TA)-V Everlight Electronics Co Ltd | 14 |
| Datasheet | 20 Weeks | - | Surface Mount | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | - | - | - | - | - | -40°C~100°C | Tape & Reel (TR) | 2014 | - | - | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | 7V | - | - | 3750Vrms | - | Open Collector | - | - | 1 | - | - | - | - | 1.4V | 75 ns | DC | - | LOGIC IC OUTPUT OPTOCOUPLER | - | - | 10Mbps | - | 50mA | - | - | - | - | 30ns 10ns | - | - | - | 20mA | - | - | 75ns, 75ns | 10kV/μs | - | 1/0 | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() PC410S0NIP0F Sharp Microelectronics | 729 | - | Datasheet | - | - | Surface Mount | - | SOP | 8 | - | - | 1 | - | - | Tape & Reel (TR) | 2006 | - | - | - | Obsolete | 1 (Unlimited) | - | - | 85°C | -40°C | UL RECOGNIZED | - | 85mW | - | - | - | - | 7V | - | - | COMPLEX | - | - | - | 85mW | - | - | 75 ns | - | 75 ns | LOGIC IC OUTPUT OPTOCOUPLER | 20mA | - | 10 Mbps | Unidirectional | 50mA | 20ns | 1.75V | 10 ns | - | - | - | 5V | - | - | 10mA | 0.05A | - | - | 3.75kV | - | - | - | - | - | No | - | - | Lead Free | ||
![]() HCPL-2211-560E Broadcom Limited | 1770 |
| Datasheet | 17 Weeks | - | Surface Mount | Surface Mount | 8-SMD, Gull Wing | 8 | - | - | 1 | - | -40°C~85°C | Tape & Reel (TR) | 2013 | - | e3 | - | Active | 1 (Unlimited) | EAR99 | Matte Tin (Sn) | - | - | CMOS COMPATIBLE, UL RECOGNIZED | - | 210mW | 4.5V~20V | 20V | - | 3750Vrms | - | Push-Pull, Totem Pole | 25mA | SINGLE | 1 | - | - | 210mW | 25mA | 1.5V | 300 ns | DC | 300 ns | LOGIC IC OUTPUT OPTOCOUPLER | 10mA | 3e-7 ns | 5MBd | Unidirectional | 25mA | 30ns | - | 7 ns | - | 30ns 7ns | - | 5V | - | - | - | 0.025A | 300ns, 300ns | 5kV/μs, 10kV/μs | - | 1/0 | - | - | - | - | No | - | ROHS3 Compliant | - |