- Manufacturer
- Input Type
- Inputs - Side 1/Side 2
- Moisture Sensitivity Level (MSL)
- Mount
- Mounting Type
- Number of Pins
- Operating Temperature
- Output Type
- Package / Case
- Packaging
- Part Status
- RoHS Status
Attribute column
Categories
Optoisolators - Logic Output
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Lifecycle Status | Contact Plating | Mount | Mounting Type | Package / Case | Number of Pins | Weight | Manufacturer Package Identifier | Collector-Emitter Breakdown Voltage | Number of Elements | Turn Off Delay Time | Usage Level | Operating Temperature | Packaging | Published | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | ECCN Code | Terminal Finish | Additional Feature | Voltage - Rated DC | Max Power Dissipation | Voltage - Supply | Supply Voltage | Approval Agency | Voltage - Isolation | Output Voltage | Output Type | Max Output Current | Polarity | Configuration | Number of Channels | Voltage | Power Dissipation | Output Current | Voltage - Forward (Vf) (Typ) | Propagation Delay | Input Type | Turn On Delay Time | Optoelectronic Device Type | Forward Current | Max Output Voltage | Response Time | Data Rate | Direction | Output Current per Channel | Rise Time | Fall Time (Typ) | Rise / Fall Time (Typ) | Reverse Breakdown Voltage | Reverse Voltage | Max Input Current | Current - DC Forward (If) (Max) | Input Current | On-State Current-Max | Propagation Delay tpLH / tpHL (Max) | Common Mode Transient Immunity (Min) | Inputs - Side 1/Side 2 | Max Junction Temperature (Tj) | Reverse Voltage (DC) | Ambient Temperature Range High | Hysteresis Ratio-Nom | Baud Rate | Height | Length | Width | Radiation Hardening | REACH SVHC | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() HCPL-2231-300E Broadcom Limited | 1370 | - | Datasheet | 22 Weeks | - | Tin | Surface Mount | Surface Mount | 8-SMD, Gull Wing | 8 | - | - | 20V | 2 | 160 ns | - | -40°C~85°C | Tube | 2010 | e3 | - | Active | 1 (Unlimited) | EAR99 | - | CMOS COMPATIBLE, UL RECOGNIZED | - | 294mW | 4.5V~20V | 20V | CSA, UL | 3750Vrms | 20V | Push-Pull, Totem Pole | 25mA | - | - | 2 | - | 294mW | 25mA | 1.5V | 300 ns | DC | 180 ns | LOGIC IC OUTPUT OPTOCOUPLER | 5mA | 20V | 3e-7 ns | 5MBd | Unidirectional | 25mA | 30ns | 7 ns | 30ns 7ns | 5V | 5V | 10mA | - | 1.8mA | - | 300ns, 300ns | 1kV/μs | 2/0 | 125°C | - | 85°C | - | 5 Mbaud | 4.455mm | - | 9.65mm | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() HCPL-0631-000E Broadcom Limited | 10102 | - | - | 22 Weeks | - | Tin | Surface Mount | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | 8 | - | HCPL-0631-000E | 7V | 2 | - | - | -40°C~85°C | Tube | 2003 | e3 | - | Active | 1 (Unlimited) | EAR99 | - | TTL COMPATIBLE, UL RECOGNIZED | - | 60mW | 4.5V~5.5V | 5V | CSA, UL | 3750Vrms | 5.5V | Open Collector, Schottky Clamped | 50mA | - | - | 2 | - | 85mW | 50mA | 1.5V | 75 ns | DC | 75 ns | LOGIC IC OUTPUT OPTOCOUPLER | 15mA | 7V | 2e-8 ns | 10MBd | Unidirectional | 50mA | 24ns | 10 ns | 24ns 10ns | 5V | - | 20mA | - | 5mA | 0.05A | 100ns, 100ns | 10kV/μs | 2/0 | - | - | 85°C | - | - | 3.607mm | - | 5.08mm | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() HCPL-0630-000E Broadcom Limited | 3377 | - | - | 22 Weeks | - | Tin | Surface Mount, Through Hole | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | 8 | - | - | 7V | 2 | 50 ns | - | -40°C~85°C | Tube | 2003 | e3 | - | Active | 1 (Unlimited) | EAR99 | - | TTL COMPATIBLE, UL RECOGNIZED | - | 60mW | 4.5V~5.5V | 5.5V | CSA, UL, VDE | 3750Vrms | 5.5V | Open Collector, Schottky Clamped | 50mA | Inverting | - | 2 | 7V | 60mW | 50mA | 1.5V | 75 ns | DC | 48 ns | LOGIC IC OUTPUT OPTOCOUPLER | 10mA | 7V | 7.5e-8 ns | 10MBd | Unidirectional | 50mA | 24ns | 10 ns | 24ns 10ns | 5V | - | 20mA | 15mA | 5mA | 0.05A | 100ns, 100ns | 5kV/μs | 2/0 | - | - | 85°C | - | - | 3.607mm | 5.08mm | 3.937mm | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() HCPL-2631-000E Broadcom Limited | 4227 | - | - | 17 Weeks | - | Tin | Through Hole | Through Hole | 8-DIP (0.300, 7.62mm) | 8 | - | - | 7V | 2 | - | - | -40°C~85°C | Tube | 2005 | e3 | - | Active | 1 (Unlimited) | EAR99 | - | TTL COMPATIBLE, UL RECOGNIZED | 50V | 60mW | 4.5V~5.5V | 5V | CSA, UL | 3750Vrms | 5.5V | Open Collector, Schottky Clamped | 50mA | - | - | 2 | - | 60mW | 50mA | 1.5V | 75 ns | DC | 50 ns | LOGIC IC OUTPUT OPTOCOUPLER | 15mA | 7V | 2e-8 ns | 10MBd | Unidirectional | 50mA | 24ns | 10 ns | 24ns 10ns | 5V | - | 20mA | - | 5mA | 0.05A | 100ns, 100ns | 10kV/μs | 2/0 | - | - | - | - | - | - | - | - | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() HCPL0611 ON Semiconductor | 33000 |
| Datasheet | 7 Weeks | ACTIVE (Last Updated: 1 day ago) | - | Surface Mount | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | 8 | 252mg | - | - | 1 | - | - | -40°C~85°C | Tube | 2013 | e3 | yes | Active | 1 (Unlimited) | EAR99 | Tin (Sn) | CMOS COMPATIBLE, UL RECOGNIZED | - | 85mW | 4.5V~5.5V | 5.5V | - | 3750Vrms | 4V | Open Collector | - | - | SINGLE | 1 | - | 85mW | 50mA | 1.75V Max | 75 ns | DC | 75 ns | LOGIC IC OUTPUT OPTOCOUPLER | 50mA | - | 1e-7 ns | 10Mbps | Unidirectional | 50mA | 50ns | 12 ns | 50ns 12ns | 5V | - | 50mA | - | 15mA | 0.05A | 75ns, 75ns | 15kV/μs | 1/0 | - | 5V | - | - | - | - | - | - | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() HCPL-7721-000E Broadcom Limited | 16 |
| Datasheet | 22 Weeks | - | - | Through Hole | Through Hole | 8-DIP (0.300, 7.62mm) | 8 | - | - | 6.5V | 1 | - | - | -40°C~85°C | Tube | 2004 | e3 | - | Active | 1 (Unlimited) | EAR99 | Matte Tin (Sn) | UL RECOGNIZED, VDE APPROVED | - | 150mW | 4.5V~5.5V | - | CSA, UL, VDE | 3750Vrms | 6.5V | Push-Pull, Totem Pole | 10mA | - | COMPLEX | 1 | - | 150mW | 10mA | - | 40 ns | Logic | 20 ns | - | - | 6.5V | - | 25MBd | Unidirectional | 10mA | 9ns | 8 ns | 9ns 8ns | - | - | 10μA | - | 10μA | - | 40ns, 40ns | 10kV/μs | 1/0 | - | - | - | - | - | - | - | - | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() HCNW2611-500E Broadcom Limited | 444750 |
| - | 17 Weeks | - | Tin | Surface Mount | Surface Mount | 8-SMD, Gull Wing | 8 | - | - | - | 1 | - | - | -40°C~85°C | Tape & Reel (TR) | 2013 | e3 | - | Active | 1 (Unlimited) | EAR99 | - | TTL COMPATIBLE, UL RECOGNIZED, VDE APPROVED | - | 85mW | 4.5V~5.5V | 5V | - | 5000Vrms | 7V | Open Collector, Schottky Clamped | 50mA | - | SINGLE | 1 | - | 85mW | 50mA | 1.64V | 75 ns | DC | 75 ns | LOGIC IC OUTPUT OPTOCOUPLER | 20mA | - | 1e-7 ns | 10MBd | Unidirectional | 50mA | 24ns | 10 ns | 24ns 10ns | 3V | - | - | - | 15mA | 0.05A | 100ns, 100ns | 15kV/μs | 1/0 | - | - | - | - | - | - | - | - | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() ACPL-K73L-560E Broadcom Limited | 5 |
| - | 22 Weeks | - | Tin | Surface Mount | Surface Mount | 8-SOIC (0.268, 6.81mm Width) | 8 | - | - | - | 2 | - | - | -40°C~105°C | Tape & Reel (TR) | 2013 | e3 | - | Active | 1 (Unlimited) | EAR99 | - | UL RECOGNIZED, VDE APPROVED | - | - | 3V~3.6V 4.5V~5.5V | 6V | - | 5000Vrms | - | Push-Pull, Totem Pole | 10mA | - | - | 2 | - | - | 10mA | 1.5V | 55 ns | DC | 55 ns | LOGIC IC OUTPUT OPTOCOUPLER | 10mA | - | 5.5e-8 ns | 15MBd | Unidirectional | 10mA | 3.5ns | 3.5 ns | 3.5ns 3.5ns | 5V | - | - | - | - | 0.01A | 55ns, 55ns | 10kV/μs | 2/0 | - | - | - | - | - | - | - | - | No | - | ROHS3 Compliant | - | ||
![]() H11N2M ON Semiconductor | In Stock | - | Datasheet | - | - | - | Through Hole | Through Hole | 6-DIP (0.300, 7.62mm) | 6 | 855mg | - | - | 1 | - | - | -40°C~85°C | Tube | 2014 | e3 | yes | Obsolete | 1 (Unlimited) | EAR99 | Tin (Sn) | - | - | 250mW | 4V~15V | 15V | - | 4170Vrms | 16V | Open Collector | 50mA | - | SINGLE | 1 | - | 250mW | 50mA | 1.4V | 330 ns | DC | 330 ns | LOGIC IC OUTPUT OPTOCOUPLER | 30mA | - | 1.5e-7 ns | 5MHz | Unidirectional | 50mA | 7.5ns | 12 ns | 7.5ns 12ns | 6V | - | 30mA | - | 10mA | 0.05A | 330ns, 330ns | - | 1/0 | - | - | - | 0.65 | - | 6.35mm | 6.35mm | 6.35mm | No | No SVHC | RoHS Compliant | Lead Free | ||
![]() HCPL0638R2 ON Semiconductor | 3666 |
| Datasheet | 5 Weeks | ACTIVE (Last Updated: 3 days ago) | - | Surface Mount | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | 8 | 252mg | - | - | 2 | - | - | -40°C~85°C | Tape & Reel (TR) | 2013 | - | yes | Active | 1 (Unlimited) | EAR99 | - | CMOS COMPATIBLE, UL RECOGNIZED | - | 85mW | 4.5V~5.5V | - | - | 3750Vrms | 5.5V | Open Collector, Schottky Clamped | - | - | - | 2 | - | 85mW | 15mA | 1.75V Max | 75 ns | DC | 75 ns | LOGIC IC OUTPUT OPTOCOUPLER | 50mA | - | 1e-7 ns | 10Mbps | Unidirectional | 15mA | 75ns | 75 ns | 17ns 5ns | 5V | - | - | - | 15mA | 0.015A | 75ns, 75ns | 10kV/μs | 2/0 | - | - | - | - | - | - | - | - | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() ACPL-W60L-560E Broadcom Limited | 3234 |
| Datasheet | 22 Weeks | - | Tin | Surface Mount | Surface Mount | 6-SOIC (0.268, 6.80mm Width) | 6 | - | - | - | 1 | - | - | -40°C~100°C | Tape & Reel (TR) | 2009 | e3 | - | Active | 1 (Unlimited) | EAR99 | - | UL RECOGNIZED, VDE APPROVED | - | 85mW | 2.7V~3.6V 4.5V~5.5V | 3.6V | - | 5000Vrms | - | Open Collector, Schottky Clamped | 50mA | - | SINGLE | 1 | 5V | 85mW | 50mA | 1.5V | 90 ns | DC | 90 ns | LOGIC IC OUTPUT OPTOCOUPLER | 20mA | - | 9e-8 ns | 15MBd | Unidirectional | 50mA | 45ns | 20 ns | 24ns 10ns | 5V | - | - | - | - | 0.05A | 75ns, 75ns | 15kV/μs | 1/0 | - | - | - | - | - | - | - | - | No | - | ROHS3 Compliant | Lead Free | ||
![]() HCPL0601V ON Semiconductor | 33000 | - | Datasheet | 7 Weeks | ACTIVE (Last Updated: 1 week ago) | - | Surface Mount | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | 8 | 252mg | - | - | 1 | - | - | -40°C~85°C | Tube | 2013 | e3 | yes | Active | 1 (Unlimited) | EAR99 | Tin (Sn) | CMOS COMPATIBLE, UL RECOGNIZED, VDE APPROVED | - | 85mW | 4.5V~5.5V | 5V | - | 3750Vrms | - | Open Collector | 50mA | - | SINGLE | 1 | - | 85mW | 50mA | 1.75V Max | 75 ns | DC | 75 ns | LOGIC IC OUTPUT OPTOCOUPLER | 50mA | - | 4.5e-8 ns | 10Mbps | Unidirectional | 50mA | 50ns | 12 ns | 50ns 12ns | 5V | - | - | - | - | 0.05A | 75ns, 75ns | 10kV/μs | 1/0 | - | - | - | - | - | - | - | - | No | - | ROHS3 Compliant | Lead Free | ||
![]() HCPL-0601-000E Broadcom Limited | 44 | - | - | 22 Weeks | - | - | Surface Mount | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | 8 | - | - | 7V | 1 | - | - | -40°C~85°C | Tube | 2005 | e3 | - | Active | 1 (Unlimited) | EAR99 | Matte Tin (Sn) | TTL COMPATIBLE, UL RECOGNIZED | - | 85mW | 4.5V~5.5V | 5V | CSA, UL | 3750Vrms | 7V | Open Collector, Schottky Clamped | 50mA | - | SINGLE | 1 | - | 85mW | 50mA | 1.5V | 75 ns | DC | 75 ns | LOGIC IC OUTPUT OPTOCOUPLER | 10mA | 7V | 2e-8 ns | 10MBd | Unidirectional | 50mA | 24ns | 10 ns | 24ns 10ns | 5V | 5V | 150mA | 20mA | 5mA | 0.05A | 100ns, 100ns | 10kV/μs | 1/0 | - | - | 85°C | - | - | 3.607mm | - | 5.08mm | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() HCPL-M601-500E Broadcom Limited | 8019 |
| Datasheet | 22 Weeks | - | Tin | Surface Mount | Surface Mount | 6-SOIC (0.173, 4.40mm Width), 5 Leads | 5 | - | - | - | 1 | - | - | -40°C~85°C | Tape & Reel (TR) | 2013 | e3 | - | Active | 1 (Unlimited) | - | - | TTL COMPATIBLE, UL RECOGNIZED | - | 85mW | 4.5V~5.5V | - | - | 3750Vrms | 5.5V | Open Collector, Schottky Clamped | 50mA | - | SINGLE | 1 | - | 85mW | 50mA | 1.5V | 75 ns | DC | 75 ns | LOGIC IC OUTPUT OPTOCOUPLER | 20mA | - | - | 10MBd | Unidirectional | 50mA | 24ns | 10 ns | 24ns 10ns | 5V | - | - | - | 5mA | - | 75ns, 75ns | 5kV/μs | 1/0 | - | - | - | - | - | - | - | - | No | - | ROHS3 Compliant | Lead Free | ||
![]() HCPL0601R2V ON Semiconductor | 2400 | - | Datasheet | 7 Weeks | ACTIVE (Last Updated: 1 day ago) | - | Surface Mount | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | 8 | 252mg | - | - | 1 | - | - | -40°C~85°C | Tape & Reel (TR) | 2013 | e3 | yes | Active | 1 (Unlimited) | EAR99 | Tin (Sn) | CMOS COMPATIBLE, UL RECOGNIZED, VDE APPROVED | - | 85mW | 4.5V~5.5V | 5V | - | 3750Vrms | 5.5V | Open Collector | 50mA | - | SINGLE | 1 | - | 85mW | 50mA | 1.75V Max | 75 ns | DC | 75 ns | LOGIC IC OUTPUT OPTOCOUPLER | 50mA | - | 4.5e-8 ns | 10Mbps | Unidirectional | 50mA | 50ns | 12 ns | 50ns 12ns | 5V | - | - | - | 15mA | 0.05A | 75ns, 75ns | 10kV/μs | 1/0 | - | - | - | - | - | - | - | - | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() H11N1SR2M ON Semiconductor | 53 |
| Datasheet | 7 Weeks | ACTIVE (Last Updated: 2 days ago) | - | Surface Mount | Surface Mount | 6-SMD, Gull Wing | 6 | 810mg | - | - | 1 | - | - | -40°C~85°C | Tape & Reel (TR) | 2008 | e3 | yes | Active | 1 (Unlimited) | EAR99 | Tin (Sn) | - | - | 250mW | 4V~15V | 15V | - | 4170Vrms | 16V | Open Collector | - | - | SINGLE | 1 | - | 250mW | 50mA | 1.4V | 330 ns | DC | 330 ns | LOGIC IC OUTPUT OPTOCOUPLER | 30mA | - | 1.5e-7 ns | 5MHz | Unidirectional | 50mA | 7.5ns | 12 ns | 7.5ns 12ns | 6V | - | 30mA | - | 10mA | 0.05A | 330ns, 330ns | - | 1/0 | - | 6V | - | 0.65 | - | - | - | - | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() ACPL-P480-560E Broadcom Limited | 2524 |
| - | 22 Weeks | - | - | Surface Mount | Surface Mount | 6-SOIC (0.180, 4.58mm Width) | 6 | - | - | - | 1 | - | Industrial grade | -40°C~100°C | Tape & Reel (TR) | 2012 | e3 | - | Active | 1 (Unlimited) | EAR99 | Tin (Sn) | UL RECOGNIZED, VDE APPROVED | - | 210mW | 4.5V~20V | - | - | 3750Vrms | - | Push-Pull, Totem Pole | 25mA | - | COMPLEX | 1 | - | 210mW | 25mA | 1.7V | 350 ns | DC | 350 ns | LOGIC IC OUTPUT OPTOCOUPLER | 10mA | - | - | - | Unidirectional | 25mA | 16ns | 20 ns | 16ns 20ns | 5V | - | - | - | - | 0.025A | 350ns, 350ns | 20kV/μs | 1/0 | - | - | - | - | - | - | - | - | No | - | ROHS3 Compliant | - | ||
![]() HCPL-2211-000E Broadcom Limited | 2794 | - | Datasheet | 22 Weeks | - | Tin | Through Hole | Through Hole | 8-DIP (0.300, 7.62mm) | 8 | - | - | 20V | 1 | - | - | -40°C~85°C | Tube | 2007 | e3 | - | Active | 1 (Unlimited) | EAR99 | - | CMOS COMPATIBLE, UL RECOGNIZED | - | 210mW | 4.5V~20V | 5V | CSA, UL, VDE | 3750Vrms | 20V | Push-Pull, Totem Pole | 25mA | - | SINGLE | 1 | - | 210mW | 25mA | 1.5V | 300 ns | DC | 300 ns | LOGIC IC OUTPUT OPTOCOUPLER | 5mA | 20V | 3e-8 ns | 5MBd | Unidirectional | 25mA | 30ns | 7 ns | 30ns 7ns | 5V | - | 25mA | 10mA | 5mA | 0.025A | 300ns, 300ns | 5kV/μs, 10kV/μs | 1/0 | 125°C | - | 85°C | - | - | 4.7mm | - | - | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() ACPL-M60L-500E Broadcom Limited | 32680 |
| - | 22 Weeks | - | Tin | Surface Mount | Surface Mount | 6-SOIC (0.173, 4.40mm Width), 5 Leads | 5 | - | - | - | 1 | - | - | -40°C~85°C | Tape & Reel (TR) | 2007 | e3 | - | Active | 1 (Unlimited) | EAR99 | - | CMOS COMPATIBLE, UL RECOGNIZED | - | 85mW | 2.7V~3.6V 4.5V~5.5V | 5.5V | - | 3750Vrms | 7V | Open Collector, Schottky Clamped | 50mA | - | SINGLE | 1 | - | 85mW | 50mA | 1.5V | 75 ns | DC | 90 ns | LOGIC IC OUTPUT OPTOCOUPLER | 20mA | - | 1e-7 ns | 15MBd | Unidirectional | 50mA | 45ns | 20 ns | 24ns 10ns | 5V | - | 20mA | - | 10mA | - | 75ns, 75ns | 10kV/μs | 1/0 | - | - | - | - | - | - | - | - | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() HCPL0637 ON Semiconductor | 33000 | - | Datasheet | 7 Weeks | ACTIVE (Last Updated: 2 days ago) | - | Surface Mount | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | 8 | 252mg | - | - | 2 | - | - | -40°C~85°C | Tube | 2013 | e3 | yes | Active | 1 (Unlimited) | EAR99 | Tin (Sn) | CMOS COMPATIBLE, UL RECOGNIZED | - | 85mW | 4.5V~5.5V | - | - | 3750Vrms | - | Open Collector, Schottky Clamped | 15mA | - | - | 2 | - | 85mW | 15mA | 1.75V Max | 75 ns | DC | 75 ns | LOGIC IC OUTPUT OPTOCOUPLER | 50mA | - | 1e-7 ns | 10Mbps | Unidirectional | 15mA | 17ns | 5 ns | 17ns 5ns | 5V | - | 50mA | - | - | 0.015A | 75ns, 75ns | 5kV/μs | 2/0 | - | - | - | - | - | - | - | - | No | - | ROHS3 Compliant | Lead Free |