- Manufacturer
- Input Type
- Inputs - Side 1/Side 2
- Moisture Sensitivity Level (MSL)
- Mount
- Mounting Type
- Number of Pins
- Operating Temperature
- Output Type
- Package / Case
- Packaging
- Part Status
- RoHS Status
Attribute column
Categories
Optoisolators - Logic Output
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Contact Plating | Mount | Mounting Type | Package / Case | Number of Pins | Supplier Device Package | Weight | Shape | Collector-Emitter Breakdown Voltage | Number of Elements | Usage Level | Operating Temperature | Packaging | Published | Series | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | ECCN Code | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Additional Feature | HTS Code | Packing Method | Max Power Dissipation | Voltage - Supply | Number of Functions | Supply Voltage | Voltage - Isolation | Output Voltage | Output Type | Max Output Current | Configuration | Number of Channels | Power Dissipation | Output Current | Voltage - Forward (Vf) (Typ) | Propagation Delay | Input Type | Turn On Delay Time | Optoelectronic Device Type | Forward Current | Response Time | Data Rate | Direction | Output Current per Channel | Rise Time | Forward Voltage | Fall Time (Typ) | Rise / Fall Time (Typ) | Forward Current-Max | Reverse Breakdown Voltage | Current - DC Forward (If) (Max) | Input Current | On-State Current-Max | Propagation Delay tpLH / tpHL (Max) | Common Mode Transient Immunity (Min) | Isolation Voltage | Inputs - Side 1/Side 2 | Reverse Voltage (DC) | Current Transfer Ratio | Radiation Hardening | REACH SVHC | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 74OL6010 ON Semiconductor | In Stock | - | Datasheet | - | - | - | Through Hole | 6-DIP (0.300, 7.62mm) | - | 6-DIP | - | - | - | - | - | 0°C~70°C | Tube | 2003 | OPTOLOGIC™ | - | - | Obsolete | 1 (Unlimited) | - | - | - | - | - | - | - | - | 4.5V~15V | - | - | 5300Vrms | - | Open Collector, Schottky Clamped | - | - | 1 | - | - | - | - | Logic | - | - | - | - | 15MBd | - | - | - | - | - | 50ns 5ns | - | - | - | - | - | 180ns, 120ns | 5kV/μs | - | 1/0 | - | - | - | - | - | - | ||
![]() PS9121-F3-AX Renesas Electronics America | 47 |
| Datasheet | 84 Weeks | - | Surface Mount | Surface Mount | 6-SOIC (0.173, 4.40mm Width), 5 Leads | 5 | - | - | - | - | 1 | - | -40°C~85°C | Cut Tape (CT) | 2008 | NEPOC | e4 | yes | Active | 1 (Unlimited) | - | Nickel/Palladium/Gold (Ni/Pd/Au) | - | - | UL RECOGNIZED | - | - | 40mW | 2.7V~3.6V | - | - | 3750Vrms | - | Open Collector | - | SINGLE | 1 | 40mW | 25mA | 1.65V | 75 ns | DC | 75 ns | LOGIC IC OUTPUT OPTOCOUPLER | 30mA | - | 15Mbps | Unidirectional | - | - | - | 5 ns | 20ns 5ns | - | 5V | - | - | - | 75ns, 75ns | 15kV/μs | - | 1/0 | - | - | No | - | ROHS3 Compliant | - | ||
Tiny WHSL | 60000 | - | Datasheet | 12 Weeks | - | - | Through Hole | 8-DIP (0.300, 7.62mm) | - | - | - | - | - | - | - | -40°C~125°C | Tube | 2014 | - | - | - | Active | Not Applicable | - | - | - | - | - | - | - | 260mW | 10V~30V | - | - | 3750Vrms | - | Push-Pull, Totem Pole | - | - | 1 | - | - | 1.57V | 500 ns | DC | - | - | - | - | - | Unidirectional | - | - | - | 50 ns | 50ns 50ns | - | - | 20mA | - | - | 500ns, 500ns | 40kV/μs | - | 1/0 | - | - | - | - | RoHS Compliant | - | ||
Tiny WHSL | In Stock | - | Datasheet | 12 Weeks | - | Surface Mount | Surface Mount | 8-SMD, Gull Wing | 8 | - | - | - | - | 1 | - | -40°C~85°C | Tape & Reel (TR) | 2009 | - | - | - | Active | 1 (Unlimited) | - | - | - | - | OPEN COLLECTOR, UL RECOGNIZED | - | - | 40mW | 4.5V~5.5V | - | - | 2500Vrms | - | Open Collector, Schottky Clamped | - | COMPLEX | 1 | 40mW | 25mA | 1.65V | 75 ns | DC | 75 ns | LOGIC IC OUTPUT OPTOCOUPLER | 20mA | - | 10MBd | Unidirectional | 25mA | 30ns | - | 30 ns | 30ns 30ns | - | 5V | - | - | 0.025A | 75ns, 75ns | 1kV/μs | - | 1/0 | - | - | No | - | RoHS Compliant | - | ||
![]() PS9113-AX CEL | In Stock | - | Datasheet | - | - | Surface Mount | Surface Mount | 6-SOIC (0.173, 4.40mm Width), 5 Leads | 5 | 5-SO | - | - | - | 1 | - | -40°C~100°C | Strip | - | - | - | - | Discontinued | 1 (Unlimited) | - | - | 100°C | -40°C | - | - | - | 100mW | 4.5V~20V | - | - | 3750Vrms | - | Open Collector | - | - | 1 | 100mW | 15mA | 1.65V | 500 ns | DC | 750 ns | - | 10mA | - | 1Mbps | Unidirectional | 15mA | - | 1.65V | - | - | - | 5V | 25mA | - | - | 750ns, 500ns | 15kV/μs | - | 1/0 | 5V | 110 % | No | - | Non-RoHS Compliant | Lead Free | ||
![]() ACPL-W480-060E Broadcom Limited | 30 |
| - | 22 Weeks | Tin | Surface Mount | Surface Mount | 6-SOIC (0.268, 6.80mm Width) | 6 | - | - | - | - | - | Industrial grade | -40°C~100°C | Tube | 2009 | - | - | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | 210mW | 4.5V~20V | - | - | 5000Vrms | - | Push-Pull, Totem Pole | - | - | 1 | 210mW | 25mA | 1.7V | 350 ns | DC | 350 ns | - | 10mA | - | - | Unidirectional | 25mA | - | - | 20 ns | 16ns 20ns | - | 5V | - | - | - | 350ns, 350ns | 20kV/μs | - | 1/0 | - | - | - | - | ROHS3 Compliant | - | ||
![]() OPI1290-032 TT Electronics/Optek Technology | 115 |
| Datasheet | 12 Weeks | - | Through Hole | Through Hole | Nonstandard, 5 Lead | 5 | - | - | - | - | - | - | -20°C~75°C | Bulk | 2007 | - | - | - | Active | 1 (Unlimited) | - | - | 75°C | -20°C | - | - | - | - | 4.5V~16V | - | - | - | 30V | Push-Pull, Totem Pole | - | - | 1 | - | - | 2.3V Max | 5 μs | DC | - | - | - | - | - | - | - | - | 2.3V | - | 25ns 25ns | - | - | - | 20mA | - | 5μs, 5μs (Typ) | - | 15kV | 1/0 | - | - | - | - | RoHS Compliant | - | ||
![]() ACNV2601-000E Broadcom Limited | 1685 |
| - | 17 Weeks | Tin | Through Hole | Through Hole | 10-DIP (0.512, 13.01mm) | 10 | - | - | - | 7V | 1 | - | -40°C~105°C | Tube | 2002 | - | e3 | - | Active | 3 (168 Hours) | EAR99 | - | - | - | OPEN COLLECTOR, TTL COMPATIBLE, UL RECOGNIZED, VDE APPROVED | - | - | 85mW | 4.5V~5.5V | - | 5.5V | 7500Vrms | 7V | Open Collector, Schottky Clamped | - | SINGLE | 1 | 85mW | - | 1.64V | 80 ns | DC | 80 ns | LOGIC IC OUTPUT OPTOCOUPLER | 20mA | 1.2e-7 ns | 10MBd | Unidirectional | 50mA | 25ns | - | 10 ns | 25ns 10ns | - | 3V | - | 400mA | 0.05A | 80ns, 80ns | 20kV/μs | - | 1/0 | - | - | - | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() 5962-8957202KYC Broadcom Limited | 553 |
| Datasheet | 56 Weeks | Gold | Surface Mount, Through Hole | Surface Mount | 16-SMD, Butt Joint | - | - | - | - | - | 2 | Military grade | -55°C~125°C | Tube | 2014 | - | e4 | - | Active | 1 (Unlimited) | EAR99 | - | - | - | OPEN COLLECTOR, HIGH RELIABILITY | 8541.40.80.00 | - | 564mW | 4.5V~5.5V | - | 5.5V | 1500VDC | - | Open Collector, Schottky Clamped | 25mA | COMPLEX | 2 | - | - | - | 100 ns | DC | - | LOGIC IC OUTPUT OPTOCOUPLER | - | - | 10Mbps | - | 25mA | 30ns | - | 24 ns | 30ns 24ns | 0.06A | - | 60mA | - | - | 100ns, 100ns | 1kV/μs | - | 2/0 | - | - | - | - | ROHS3 Compliant | - | ||
![]() HCPL-263L-560E Broadcom Limited | 2209 |
| - | 17 Weeks | Tin | Surface Mount | Surface Mount | 8-SMD, Gull Wing | 8 | - | - | - | - | 2 | - | -40°C~85°C | Tape & Reel (TR) | 2013 | - | e3 | - | Active | 1 (Unlimited) | EAR99 | - | - | - | UL RECOGNIZED, VDE APPROVED | - | - | 60mW | 2.7V~3.6V 4.5V~5.5V | - | 5.5V | 3750Vrms | - | Open Collector, Schottky Clamped | 50mA | - | 2 | 60mW | 50mA | 1.5V | 90 ns | DC | 90 ns | LOGIC IC OUTPUT OPTOCOUPLER | 15mA | 9e-8 ns | 15MBd | Unidirectional | 50mA | 45ns | - | 20 ns | 24ns 10ns | - | 5V | - | - | 0.05A | 75ns, 75ns | 10kV/μs | - | 2/0 | - | - | No | - | ROHS3 Compliant | Lead Free | ||
![]() H11L3S(TA)-V Everlight Electronics Co Ltd | 39 |
| Datasheet | 20 Weeks | - | Surface Mount | Surface Mount | 6-SMD, Gull Wing | 6 | - | - | - | - | 1 | - | -55°C~100°C | Tape & Reel (TR) | 2014 | - | - | yes | Active | 1 (Unlimited) | - | - | - | - | UL APPROVED, VDE APPROVED | - | - | 250mW | 3V~16V | - | - | 5000Vrms | - | Open Collector | - | SINGLE | 1 | - | - | 1.15V | 4 μs | DC | - | LOGIC IC OUTPUT OPTOCOUPLER | - | - | 1MHz | Unidirectional | 50mA | - | - | 100 ns | 100ns 100ns | - | - | 60mA | - | 0.05A | 4μs, 4μs | - | - | 1/0 | - | - | No | - | ROHS3 Compliant | - | ||
![]() HCPL-2430#300 Broadcom Limited | 5 |
| Datasheet | 22 Weeks | - | Surface Mount | Surface Mount | 8-SMD, Gull Wing | 8 | - | - | - | - | 2 | - | -40°C~85°C | Tube | 2013 | - | e0 | - | Active | 1 (Unlimited) | EAR99 | Tin/Lead (Sn/Pb) | - | - | CMOS COMPATIBLE, UL RECOGNIZED | - | - | 350mW | 4.75V~5.25V | - | 5.25V | 3750Vrms | - | Push-Pull, Totem Pole | 25mA | - | 2 | 350mW | 25mA | 1.3V | 60 ns | DC | 60 ns | LOGIC IC OUTPUT OPTOCOUPLER | 10mA | 6e-8 ns | 40MBd | Unidirectional | 25mA | 20ns | - | 10 ns | 20ns 10ns | - | 2V | - | - | - | 55ns, 55ns | 1kV/μs | - | 2/0 | - | - | No | - | Non-RoHS Compliant | Contains Lead | ||
![]() ACPL-C61L-060E Broadcom Limited | 2912 |
| - | 22 Weeks | - | Surface Mount | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | 8 | - | - | - | - | - | - | -40°C~105°C | Tube | 2013 | - | - | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | 20mW | 2.7V~5.5V | - | - | 5000Vrms | - | Tri-State | 10mA | - | 1 | 20mW | 10mA | 1.5V | 90 ns | DC | 90 ns | - | 8mA | - | 10MBd | Unidirectional | 10mA | 12ns | - | 12 ns | 12ns 12ns | - | 5V | - | - | - | 90ns, 90ns | 20kV/μs | - | 1/0 | - | - | - | No SVHC | ROHS3 Compliant | - | ||
Tiny WHSL | 1021 |
| Datasheet | 12 Weeks | - | Surface Mount | Surface Mount | 6-SOIC (0.179, 4.55mm Width), 5 Leads | - | - | - | - | - | - | - | -40°C~125°C | Cut Tape (CT) | 2010 | - | - | yes | Active | 1 (Unlimited) | - | - | - | - | - | - | - | 80mW | 4.5V~30V | - | - | 3750Vrms | - | Open Collector | - | - | 1 | - | - | 1.61V | 400 ns | DC | 550 ns | LOGIC IC OUTPUT OPTOCOUPLER | - | - | 1Mbps | Unidirectional | 8mA | - | - | - | - | - | - | 25mA | - | - | 550ns, 400ns | 15kV/μs | - | 1/0 | - | - | No | - | RoHS Compliant | - | ||
![]() 6N137S1(TA)-V Everlight Electronics Co Ltd | 214 |
| Datasheet | 20 Weeks | - | Surface Mount | Surface Mount | 8-SMD, Gull Wing | 8 | - | - | RECTANGULAR | - | 1 | - | -40°C~85°C | Tape & Reel (TR) | 2009 | - | - | yes | Active | 1 (Unlimited) | - | - | - | - | CMOS COMPATIBLE, UL APPROVED, VDE APPROVED | - | TR | 100mW | 7V | 1 | - | 5000Vrms | - | Open Collector | - | SINGLE | 1 | - | - | 1.4V | 75 ns | DC | 75 ns | LOGIC IC OUTPUT OPTOCOUPLER | 50mA | 4e-8 ns | 10Mbps | Unidirectional | 50mA | 75ns | - | 75 ns | 40ns 10ns | - | - | - | - | 0.05A | 75ns, 75ns | 5kV/μs | - | 1/0 | - | - | No | - | ROHS3 Compliant | - | ||
![]() FOD260LT ON Semiconductor | In Stock | - | Datasheet | - | - | Through Hole | Through Hole | 8-DIP (0.400, 10.16mm) | 8 | - | 900.012311mg | - | - | - | - | -40°C~85°C | Tube | - | - | - | - | Obsolete | 1 (Unlimited) | - | - | - | - | - | - | - | 85mW | 3V~5.5V | - | - | 5000Vrms | - | Open Collector, Schottky Clamped | 50mA | - | 1 | 85mW | 50mA | 1.4V | 75 ns | DC | 90 ns | LOGIC IC OUTPUT OPTOCOUPLER | 50mA | - | 10Mbps | - | 50mA | - | - | - | 22ns 3ns | - | 5V | - | - | - | 90ns, 75ns | 25kV/μs | - | 1/0 | - | - | - | - | RoHS Compliant | Lead Free | ||
![]() 5962-0824203HEC Broadcom Limited | In Stock | - | Datasheet | 17 Weeks | Gold | Through Hole | Through Hole | 16-DIP (0.300, 7.62mm) | 16 | - | - | - | - | 1 | Military grade | -55°C~125°C | Tube | - | - | - | - | Active | 1 (Unlimited) | EAR99 | - | - | - | TTL COMPATIBLE | - | - | - | 3V~3.6V | - | 3.6V | 1500VDC | - | Open Collector, Schottky Clamped | - | - | 2 | 200mW | 25mA | 1.55V | 100 ns | DC | 140 ns | LOGIC IC OUTPUT OPTOCOUPLER | 20mA | 1.4e-7 ns | 10MBd | - | 25mA | 90ns | - | 40 ns | 20ns 8ns | - | 5V | - | - | - | 100ns, 100ns | 1kV/μs | - | 2/0 | - | - | - | - | ROHS3 Compliant | - | ||
![]() 5962-0824202HXA Broadcom Limited | 2447 |
| - | 17 Weeks | - | Surface Mount | Surface Mount | 8-SMD, Gull Wing | 8 | - | - | - | - | 1 | Military grade | -55°C~125°C | Tube | - | - | e0 | - | Active | 1 (Unlimited) | EAR99 | Tin/Lead (Sn/Pb) | - | - | TTL COMPATIBLE | - | - | 200mW | 3V~3.6V | - | 3.6V | 1500VDC | - | Open Collector, Schottky Clamped | - | - | 2 | 200mW | 25mA | 1.55V | 140 ns | DC | 140 ns | LOGIC IC OUTPUT OPTOCOUPLER | 20mA | 1.4e-7 ns | 10MBd | Unidirectional | 25mA | 90ns | - | 40 ns | 20ns 8ns | - | 5V | - | - | - | 100ns, 100ns | 1kV/μs | - | 2/0 | - | - | No | - | Non-RoHS Compliant | - | ||
![]() ACPL-2672L-200 Broadcom Limited | 2283 |
| - | 17 Weeks | - | Through Hole | Through Hole | 16-CDIP (0.300, 7.62mm) | 16 | - | - | - | - | 2 | Military grade | -55°C~125°C | Tube | - | - | e0 | - | Active | 1 (Unlimited) | EAR99 | Tin/Lead (Sn/Pb) | - | - | - | 8541.40.80.00 | - | 200mW | 3V~3.6V | - | 3.3V | 1500VDC | - | Open Collector, Schottky Clamped | - | - | 2 | - | - | 1.55V | 100 ns | DC | 140 ns | LOGIC IC OUTPUT OPTOCOUPLER | - | 1.4e-7 ns | 10MBd | Unidirectional | 25mA | 90ns | - | 40 ns | 20ns 8ns | - | - | 20mA | - | - | 100ns, 100ns | 1kV/μs | - | 2/0 | - | 100 % | No | - | Non-RoHS Compliant | - | ||
![]() ACPL-5601L-200 Broadcom Limited | In Stock | - | - | 17 Weeks | - | Through Hole | Through Hole | 8-CDIP (0.300, 7.62mm) | 8 | - | - | - | - | 1 | Military grade | -55°C~125°C | Tube | - | - | e0 | - | Active | 1 (Unlimited) | EAR99 | Tin/Lead (Sn/Pb) | - | - | - | - | - | 200mW | 3V~3.6V | - | 3.3V | 1500VDC | - | Open Collector, Schottky Clamped | - | - | 1 | - | - | 1.55V | 100 ns | DC | 140 ns | LOGIC IC OUTPUT OPTOCOUPLER | - | 1.4e-7 ns | 10MBd | Unidirectional | 25mA | 90ns | - | 40 ns | 20ns 8ns | 0.02A | - | 20mA | - | - | 100ns, 100ns | 1kV/μs | - | 1/0 | - | 100 % | No | - | Non-RoHS Compliant | - |