- Manufacturer
- Input Type
- Inputs - Side 1/Side 2
- Moisture Sensitivity Level (MSL)
- Mount
- Mounting Type
- Number of Pins
- Operating Temperature
- Output Type
- Package / Case
- Packaging
- Part Status
- RoHS Status
Attribute column
Categories
Optoisolators - Logic Output
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Contact Plating | Mount | Mounting Type | Package / Case | Number of Pins | Supplier Device Package | Weight | Shape | Collector-Emitter Breakdown Voltage | Number of Elements | Usage Level | Operating Temperature | Packaging | Published | Series | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | ECCN Code | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Additional Feature | Packing Method | Max Power Dissipation | Voltage - Supply | Number of Functions | Supply Voltage | Approval Agency | Voltage - Isolation | Output Voltage | Output Type | Max Output Current | Configuration | Number of Channels | Power Dissipation | Output Current | Voltage - Forward (Vf) (Typ) | Propagation Delay | Input Type | Turn On Delay Time | Optoelectronic Device Type | Forward Current | Max Output Voltage | Response Time | Data Rate | Direction | Output Current per Channel | Rise Time | Forward Voltage | Fall Time (Typ) | Max Collector Current | Rise / Fall Time (Typ) | Forward Current-Max | Reverse Breakdown Voltage | Max Input Current | Current - DC Forward (If) (Max) | Input Current | On-State Current-Max | Propagation Delay tpLH / tpHL (Max) | Common Mode Transient Immunity (Min) | Inputs - Side 1/Side 2 | Reverse Voltage (DC) | Radiation Hardening | REACH SVHC | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() HCPL2601S ON Semiconductor | 1080 |
| Datasheet | 7 Weeks | Tin | Surface Mount | Surface Mount | 8-SMD, Gull Wing | 8 | - | 792mg | - | - | 1 | - | -40°C~85°C | Tube | 2004 | - | e3 | yes | Active | 1 (Unlimited) | - | - | - | - | UL RECOGNIZED | - | 100mW | 4.5V~5.5V | - | 5V | - | 2500Vrms | 7V | Open Collector | - | SINGLE | - | 100mW | 50mA | 1.4V | 75 ns | DC | 75 ns | LOGIC IC OUTPUT OPTOCOUPLER | 50mA | 7V | 7.5e-8 ns | 10Mbps | Unidirectional | 50mA | 50ns | - | 12 ns | 50mA | 50ns 12ns | - | 5V | - | - | 15mA | 0.05A | 75ns, 75ns | 5kV/μs | 1/0 | 5V | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() ACPL-W481-060E Broadcom Limited | 30 |
| - | 22 Weeks | - | Surface Mount | Surface Mount | 6-SOIC (0.268, 6.80mm Width) | 6 | - | - | - | - | 1 | - | -40°C~100°C | Tube | 2013 | - | e3 | - | Active | 1 (Unlimited) | EAR99 | Tin (Sn) | - | - | UL RECOGNIZED, VDE APPROVED | - | 210mW | 4.5V~20V | - | - | - | 5000Vrms | - | Push-Pull, Totem Pole | - | SINGLE | 1 | 210mW | 25mA | 1.5V | 350 ns | DC | 350 ns | LOGIC IC OUTPUT OPTOCOUPLER | 10mA | - | - | - | Unidirectional | 25mA | - | - | 20 ns | - | 16ns 20ns | - | 5V | - | - | - | 0.025A | 350ns, 350ns | 20kV/μs | 1/0 | - | No | - | ROHS3 Compliant | - | ||
![]() ACPL-W483-060E Broadcom Limited | 30 |
| - | 22 Weeks | - | Surface Mount | Surface Mount | 6-SOIC (0.268, 6.80mm Width) | 6 | - | - | - | - | - | - | -40°C~105°C | Tube | 2013 | - | - | - | Active | 1 (Unlimited) | EAR99 | - | - | - | - | - | 210mW | 4.5V~30V | - | - | - | 5000Vrms | - | Push-Pull, Totem Pole | - | - | 1 | 210mW | 50mA | 1.5V | 120 ns | DC | 120 ns | - | 10mA | - | - | - | Unidirectional | 50mA | - | - | 6 ns | - | 6ns 6ns | - | 5V | - | - | - | - | 120ns, 120ns | 30kV/μs | 1/0 | - | No | - | ROHS3 Compliant | - | ||
![]() ACPL-K72T-000E Broadcom Limited | 1637 |
| - | 26 Weeks | - | Surface Mount | Surface Mount | 8-SOIC (0.268, 6.81mm Width) | 8 | - | - | - | - | 1 | Automotive grade | -40°C~125°C | Tube | 2012 | - | e3 | - | Active | 1 (Unlimited) | - | Tin (Sn) | - | - | - | - | 40mW | 3V~5.5V | - | 5.5V | CSA, IEC, UL | 5000Vrms | 7V | Push-Pull, Totem Pole | - | - | 1 | - | 1.5mA | 1.5V | 100 ns | DC | 35 ns | LOGIC IC OUTPUT OPTOCOUPLER | - | - | 3.5e-8 ns | - | Unidirectional | - | - | - | 10 ns | - | 10ns 10ns | 0.02A | - | - | 20mA | 15mA | - | 100ns, 100ns | 25kV/μs | 1/0 | - | - | No SVHC | ROHS3 Compliant | - | ||
![]() HCPL-2411-300E Broadcom Limited | 5 |
| Datasheet | 17 Weeks | - | Surface Mount | Surface Mount | 8-SMD, Gull Wing | 8 | 8-DIP Gull Wing | - | - | - | 1 | - | 0°C~70°C | Tube | 2013 | - | - | - | Active | 1 (Unlimited) | - | - | 70°C | 0°C | - | - | 40mW | 4.75V~5.25V | - | - | - | 2500Vrms | - | Tri-State | 25mA | - | 1 | 40mW | 25mA | 1.3V | 55 ns | DC | 60 ns | - | 10mA | - | - | 40MBd | Unidirectional | 25mA | 20ns | 1.3V | 10 ns | - | 20ns 10ns | - | 3V | - | 10mA | - | - | 55ns, 55ns | 1kV/μs | 1/0 | - | No | - | ROHS3 Compliant | Lead Free | ||
![]() PS9115-F3-AX CEL | In Stock | - | Datasheet | - | - | Surface Mount | Surface Mount | 6-SOIC (0.173, 4.40mm Width), 5 Leads | 5 | 5-SO | - | - | - | 1 | - | -40°C~85°C | Tape & Reel (TR) | - | NEPOC | - | - | Obsolete | 1 (Unlimited) | - | - | 85°C | 0°C | - | - | - | 4.5V~5.5V | - | - | - | 3750Vrms | - | Push-Pull, Totem Pole | - | - | 1 | 130mW | - | 1.65V | 33 ns | DC | - | - | 30mA | - | - | 10Mbps | - | 13mA | - | 1.9V | - | - | - | - | 5V | - | 30mA | - | - | 65ns, 65ns | 10kV/μs | 1/0 | - | - | - | RoHS Compliant | Lead Free | ||
![]() EL2611 Everlight Electronics Co Ltd | In Stock | - | Datasheet | 20 Weeks | - | Through Hole | Through Hole | 8-DIP (0.300, 7.62mm) | - | - | - | RECTANGULAR | - | 1 | - | -40°C~85°C | Tube | 2013 | - | - | - | Active | 1 (Unlimited) | - | - | - | - | CMOS COMPATIBLE, UL APPROVED | - | - | 7V | 1 | - | - | 5000Vrms | - | Open Collector | - | SINGLE | 1 | - | - | 1.4V | 75 ns | DC | - | LOGIC IC OUTPUT OPTOCOUPLER | - | - | 4e-8 ns | 10Mbps | - | 50mA | - | - | - | - | 40ns 10ns | 0.05A | - | - | - | - | 0.05A | 75ns, 75ns | 10kV/μs | 1/0 | - | - | - | ROHS3 Compliant | - | ||
![]() TLP2358(E) Toshiba Semiconductor and Storage | 92 |
| Datasheet | 12 Weeks | - | Through Hole | Surface Mount | 6-SOIC (0.179, 4.55mm Width), 5 Leads | - | - | - | - | - | - | - | -40°C~125°C | Tube | 2016 | - | - | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | 3V~20V | - | - | - | 3750Vrms | - | Push-Pull, Totem Pole | - | - | 1 | - | - | 1.55V | - | AC, DC | - | - | - | - | - | - | - | - | - | - | - | - | 15ns 12ns | - | - | - | 20mA | - | - | 250ns, 250ns | 20kV/μs | 1/0 | - | - | - | RoHS Compliant | - | ||
![]() TLP754(F) Toshiba Semiconductor and Storage | In Stock | - | Datasheet | 12 Weeks | - | Through Hole | Through Hole | 8-DIP (0.300, 7.62mm) | 8 | - | - | - | - | 1 | - | -40°C~125°C | Tube | 2004 | - | - | - | Active | 1 (Unlimited) | - | - | - | - | - | - | 80mW | 4.5V~30V | - | 30V | - | 5000Vrms | - | Open Collector | - | - | 1 | 80mW | - | 1.55V | 550 ns | DC | 550 ns | LOGIC IC OUTPUT OPTOCOUPLER | 20mA | - | 5.5e-7 ns | 1Mbps | Unidirectional | 15mA | 500ns | - | 500 ns | - | - | - | 5V | 1.3mA | - | - | - | 550ns, 400ns | 20kV/μs | 1/0 | - | No | - | RoHS Compliant | Lead Free | ||
![]() 6N137S(TB) Everlight Electronics Co Ltd | In Stock | - | Datasheet | 20 Weeks | - | Surface Mount | Surface Mount | 8-SMD, Gull Wing | 8 | - | - | RECTANGULAR | - | 1 | - | -40°C~85°C | Tape & Reel (TR) | - | - | - | yes | Active | 1 (Unlimited) | - | - | - | - | CMOS COMPATIBLE, UL APPROVED | TR | 100mW | 7V | 1 | - | - | 5000Vrms | - | Open Collector | - | SINGLE | 1 | - | - | 1.4V | 75 ns | DC | 75 ns | LOGIC IC OUTPUT OPTOCOUPLER | 50mA | - | 4e-8 ns | 10Mbps | Unidirectional | 50mA | 75ns | - | 75 ns | - | 40ns 10ns | - | - | - | - | - | 0.05A | 75ns, 75ns | 5kV/μs | 1/0 | - | No | - | ROHS3 Compliant | - | ||
![]() ACPL-W484-060E Broadcom Limited | 30 |
| Datasheet | 22 Weeks | - | Surface Mount | Surface Mount | 6-SOIC (0.268, 6.80mm Width) | 6 | - | - | - | - | 1 | - | -40°C~105°C | Tube | 2011 | - | e3 | - | Active | 1 (Unlimited) | EAR99 | Tin (Sn) | - | - | UL RECOGNIZED, VDE APPROVED | - | 210mW | 4.5V~30V | - | 30V | - | 5000Vrms | - | Push-Pull, Totem Pole | 50mA | SINGLE | 1 | 210mW | 50mA | 1.5V | 150 ns | DC | 150 ns | LOGIC IC OUTPUT OPTOCOUPLER | 10mA | - | 1.5e-7 ns | - | Unidirectional | 50mA | 6ns | - | 6 ns | - | 6ns 6ns | - | 5V | - | - | - | 0.05A | 120ns, 150ns | 30kV/μs | 1/0 | - | No | - | ROHS3 Compliant | - | ||
![]() ACPL-P484-060E Broadcom Limited | 30 |
| - | 22 Weeks | Tin | Surface Mount | Surface Mount | 6-SOIC (0.268, 6.80mm Width) | 6 | - | - | - | - | 1 | - | -40°C~105°C | Tube | 2004 | - | e3 | - | Active | 1 (Unlimited) | EAR99 | - | - | - | UL RECOGNIZED, VDE APPROVED | - | 210mW | 4.5V~30V | - | 30V | - | 3750Vrms | - | Push-Pull, Totem Pole | 50mA | SINGLE | 1 | 210mW | 50mA | 1.5V | 150 ns | DC | 150 ns | LOGIC IC OUTPUT OPTOCOUPLER | 10mA | - | 1.5e-7 ns | - | Unidirectional | 50mA | 6ns | - | 6 ns | - | 6ns 6ns | - | 5V | - | - | - | 0.05A | 120ns, 150ns | 30kV/μs | 1/0 | - | - | - | ROHS3 Compliant | - | ||
![]() ACPL-4800-060E Broadcom Limited | 30 |
| - | 17 Weeks | - | Through Hole | Through Hole | 8-DIP (0.300, 7.62mm) | 8 | - | - | - | - | 1 | Industrial grade | -40°C~100°C | Tube | 2010 | - | e3 | - | Active | 1 (Unlimited) | EAR99 | Matte Tin (Sn) | - | - | UL RECOGNIZED, VDE APPROVED | - | 210mW | 4.5V~20V | - | - | - | 3750Vrms | - | Push-Pull, Totem Pole | 25mA | COMPLEX | 1 | 210mW | 25mA | 1.5V | 350 ns | DC | 350 ns | LOGIC IC OUTPUT OPTOCOUPLER | 10mA | - | - | - | Unidirectional | 25mA | 16ns | - | 20 ns | - | 16ns 20ns | - | 5V | - | - | - | 0.025A | 350ns, 350ns | 30kV/μs | 1/0 | - | No | - | ROHS3 Compliant | Lead Free | ||
![]() HCPL-061A-560E Broadcom Limited | 30 |
| - | 17 Weeks | - | Surface Mount | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | 8 | - | - | - | - | 1 | Industrial grade | -40°C~85°C | Tape & Reel (TR) | 2013 | - | e3 | - | Active | 1 (Unlimited) | EAR99 | Matte Tin (Sn) | - | - | OPEN COLLECTOR, UL RECOGNIZED, VDE APPROVED | - | 60mW | 4.5V~5.5V | - | 5.5V | - | 3750Vrms | - | Open Collector, Schottky Clamped | 50mA | SINGLE | 1 | 60mW | 50mA | 1.3V | 100 ns | DC | 100 ns | LOGIC IC OUTPUT OPTOCOUPLER | 10mA | - | 1e-7 ns | 10MBd | Unidirectional | 50mA | 42ns | - | 12 ns | - | 42ns 12ns | - | 3V | - | - | - | 0.05A | 100ns, 100ns | 1kV/μs | 1/0 | - | No | - | ROHS3 Compliant | Lead Free | ||
![]() ACPL-772L-500E Broadcom Limited | 1205 |
| - | 17 Weeks | - | Surface Mount | Surface Mount | 8-SMD, Gull Wing | 8 | - | - | - | - | 1 | - | -40°C~105°C | Tape & Reel (TR) | 2013 | - | e3 | - | Active | 1 (Unlimited) | EAR99 | Matte Tin (Sn) | - | - | CMOS COMPATIBLE, UL RECOGNIZED | - | 150mW | 3V~3.6V 4.5V~5.5V | - | 5.5V | - | 3750Vrms | - | Push-Pull, Totem Pole | 10mA | COMPLEX | 1 | 150mW | 10mA | - | 40 ns | Logic | 40 ns | - | - | - | 4e-8 ns | 25MBd | Unidirectional | 10mA | 9ns | - | 8 ns | - | 9ns 8ns | - | - | - | - | - | - | 40ns, 40ns | 10kV/μs | 1/0 | - | No | - | ROHS3 Compliant | - | ||
![]() ACPL-772L-560E Broadcom Limited | 5 |
| - | 17 Weeks | Tin | Surface Mount | Surface Mount | 8-SMD, Gull Wing | 8 | - | - | - | - | 1 | - | -40°C~105°C | Tape & Reel (TR) | 2013 | - | e3 | - | Active | 1 (Unlimited) | EAR99 | - | - | - | CMOS COMPATIBLE, UL RECOGNIZED, VDE APPROVED | - | 150mW | 3V~3.6V 4.5V~5.5V | - | 5.5V | - | 3750Vrms | - | Push-Pull, Totem Pole | 10mA | COMPLEX | 1 | 150mW | 10mA | - | 40 ns | Logic | 40 ns | - | - | - | 4e-8 ns | 25MBd | Unidirectional | 10mA | 9ns | - | 8 ns | - | 9ns 8ns | - | - | - | - | - | - | 40ns, 40ns | 10kV/μs | 1/0 | - | No | - | ROHS3 Compliant | - | ||
![]() ACPL-772L-060E Broadcom Limited | 5 |
| - | 17 Weeks | - | Through Hole | Through Hole | 8-DIP (0.300, 7.62mm) | 8 | - | - | - | 6V | 1 | - | -40°C~105°C | Tube | 2013 | - | e3 | - | Active | 1 (Unlimited) | EAR99 | Matte Tin (Sn) | - | - | CMOS COMPATIBLE, UL RECOGNIZED, VDE APPROVED | - | 150mW | 3V~3.6V 4.5V~5.5V | - | 5.5V | CSA, UL, VDE | 3750Vrms | - | Push-Pull, Totem Pole | 10mA | COMPLEX | 1 | 150mW | 10mA | - | 40 ns | Logic | 40 ns | - | - | - | 4e-8 ns | 25MBd | Unidirectional | 10mA | 9ns | - | 8 ns | - | 9ns 8ns | - | - | - | - | - | - | 40ns, 40ns | 10kV/μs | 1/0 | - | No | - | ROHS3 Compliant | - | ||
![]() 5962-8876901PA Broadcom Limited | 2688 |
| - | 17 Weeks | - | Through Hole | Through Hole | 8-DIP (0.300, 7.62mm) | 8 | - | - | - | - | 2 | Military grade | -55°C~125°C | Tube | 2012 | - | e0 | - | Active | 1 (Unlimited) | EAR99 | Tin/Lead (Sn/Pb) | - | - | CMOS COMPATIBLE, HIGH RELIABILITY | - | 200mW | 4.5V~20V | - | 20V | - | 1500VDC | 20V | Push-Pull, Totem Pole | 15mA | COMPLEX | 2 | 200mW | 15mA | 1.3V | 350 ns | DC | 350 ns | LOGIC IC OUTPUT OPTOCOUPLER | 8mA | - | 3e-7 ns | 5MBd | Unidirectional | 15mA | 45ns | - | 10 ns | - | 45ns 10ns | - | 3V | - | - | 8mA | 0.015A | 350ns, 350ns | 1kV/μs | 2/0 | - | No | No SVHC | Non-RoHS Compliant | - | ||
![]() HCPL-0600#560 Broadcom Limited | In Stock | - | - | 22 Weeks | - | Surface Mount | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | 8 | - | - | - | - | 1 | - | -40°C~85°C | Tape & Reel (TR) | 2013 | - | e3 | - | Active | 1 (Unlimited) | EAR99 | Matte Tin (Sn) | - | - | TTL COMPATIBLE, UL RECOGNIZED, VDE APPROVED | - | 85mW | 4.5V~5.5V | - | 5V | - | 3750Vrms | - | Open Collector, Schottky Clamped | 50mA | SINGLE | 1 | 85mW | 50mA | 1.5V | 75 ns | DC | 75 ns | LOGIC IC OUTPUT OPTOCOUPLER | 20mA | - | 1e-7 ns | 10MBd | Unidirectional | 50mA | 24ns | - | 10 ns | - | 24ns 10ns | - | 5V | - | - | - | 0.05A | 100ns, 100ns | 5kV/μs | 1/0 | - | No | - | Non-RoHS Compliant | Contains Lead | ||
![]() HCPL-0201-060E Broadcom Limited | 30 |
| - | 17 Weeks | - | Surface Mount | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | 8 | - | - | - | - | 1 | - | -40°C~85°C | Tube | 2013 | - | e3 | - | Active | 1 (Unlimited) | EAR99 | Matte Tin (Sn) | - | - | CMOS COMPATIBLE, UL RECOGNIZED | - | 210mW | 4.5V~20V | - | - | - | 3750Vrms | - | Push-Pull, Totem Pole | 25mA | SINGLE | 1 | 210mW | 25mA | 1.5V | 300 ns | DC | 300 ns | LOGIC IC OUTPUT OPTOCOUPLER | 10mA | - | - | 5MBd | Unidirectional | 25mA | 30ns | - | 7 ns | - | 30ns 7ns | - | 5V | - | - | - | 0.025A | 300ns, 300ns | 1kV/μs | 1/0 | - | No | - | ROHS3 Compliant | Lead Free |