- Manufacturer
- Input Type
- Inputs - Side 1/Side 2
- Moisture Sensitivity Level (MSL)
- Mount
- Mounting Type
- Number of Pins
- Operating Temperature
- Output Type
- Package / Case
- Packaging
- Part Status
- RoHS Status
Attribute column
Categories
Optoisolators - Logic Output
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Contact Plating | Mount | Mounting Type | Package / Case | Surface Mount | Number of Pins | Weight | Number of Elements | Power Dissipation (Max) | Usage Level | Operating Temperature | Packaging | Published | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | ECCN Code | Terminal Finish | Additional Feature | Max Power Dissipation | Voltage - Supply | Supply Voltage | Voltage - Isolation | Output Voltage | Output Type | Max Output Current | Supply Voltage-Min (Vsup) | Configuration | Number of Channels | Power Dissipation | Output Current | Voltage - Forward (Vf) (Typ) | Propagation Delay | Input Type | Turn On Delay Time | Optoelectronic Device Type | Forward Current | Max Output Voltage | Response Time | Data Rate | Direction | Output Current per Channel | Rise Time | Fall Time (Typ) | Rise / Fall Time (Typ) | Forward Current-Max | Reverse Breakdown Voltage | Input Current | On-State Current-Max | Propagation Delay tpLH / tpHL (Max) | Common Mode Transient Immunity (Min) | Inputs - Side 1/Side 2 | Current Transfer Ratio | Radiation Hardening | REACH SVHC | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() HCPL-2611#060 Broadcom Limited | 30 |
| - | 17 Weeks | - | Through Hole | Through Hole | 8-DIP (0.300, 7.62mm) | - | 8 | - | 1 | - | - | -40°C~85°C | Tube | 2013 | e0 | no | Active | 1 (Unlimited) | - | Tin/Lead (Sn/Pb) | UL RECOGNIZED, OPEN COLLECTOR | 85mW | 4.5V~5.5V | 5V | 3750Vrms | - | Open Collector, Schottky Clamped | 50mA | - | SINGLE | 1 | 85mW | 50mA | 1.5V | 75 ns | DC | 75 ns | LOGIC IC OUTPUT OPTOCOUPLER | 20mA | - | 1e-7 ns | 10MBd | Unidirectional | 50mA | 24ns | 10 ns | 24ns 10ns | - | 5V | - | 0.05A | 100ns, 100ns | 15kV/μs | 1/0 | - | No | - | Non-RoHS Compliant | Contains Lead | ||
![]() HCPL-7721-320E Broadcom Limited | In Stock | - | - | 17 Weeks | - | Surface Mount | Surface Mount | 8-SMD, Gull Wing | - | 8 | - | 1 | - | - | -40°C~85°C | Tube | 2013 | e3 | - | Active | 1 (Unlimited) | EAR99 | Matte Tin (Sn) | UL RECOGNIZED, VDE APPROVED | 150mW | 4.5V~5.5V | 5.5V | 5000Vrms | - | Push-Pull, Totem Pole | 10mA | - | COMPLEX | 1 | 150mW | 10mA | - | 40 ns | Logic | 40 ns | - | - | - | 4e-8 ns | 25MBd | Unidirectional | 10mA | 9ns | 8 ns | 9ns 8ns | - | - | - | - | 40ns, 40ns | 10kV/μs | 1/0 | - | No | - | ROHS3 Compliant | Lead Free | ||
![]() HCPL-7601-300E Broadcom Limited | In Stock | - | Datasheet | - | - | Surface Mount | Surface Mount | 8-SMD, Gull Wing | - | 8 | - | 1 | - | - | -40°C~85°C | Tube | 2005 | e3 | - | Obsolete | 1 (Unlimited) | EAR99 | Matte Tin (Sn) | UL RECOGNIZED, VDE APPROVED | 250mW | 4.5V~5.5V | - | 3750Vrms | 7V | Open Collector, Schottky Clamped | 50mA | - | COMPLEX | 1 | 250mW | 50mA | 1.5V | 75 ns | DC | 100 ns | LOGIC IC OUTPUT OPTOCOUPLER | 20mA | - | - | 10MBd | - | 50mA | 24ns | 10 ns | 24ns 10ns | - | 3V | 2mA | 0.05A | 75ns, 75ns | 1kV/μs | 1/0 | - | - | No SVHC | RoHS Compliant | Lead Free | ||
![]() HCPL2611WV ON Semiconductor | In Stock | - | Datasheet | - | - | Through Hole | Through Hole | 8-DIP (0.400, 10.16mm) | - | 8 | 792.000628mg | - | - | - | -40°C~85°C | Tube | - | - | yes | Obsolete | 1 (Unlimited) | - | - | - | 100mW | 4.5V~5.5V | - | 2500Vrms | - | Open Collector | 50mA | - | - | 1 | 100mW | 50mA | 1.4V | 75 ns | DC | 75 ns | - | 50mA | - | - | 10Mbps | Unidirectional | 50mA | 50ns | 12 ns | 50ns 12ns | - | 5V | - | - | 75ns, 75ns | 10kV/μs | 1/0 | - | No | - | RoHS Compliant | Lead Free | ||
![]() HCPL-0723-060E Broadcom Limited | In Stock | - | - | 17 Weeks | - | Surface Mount | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | - | 8 | - | 1 | - | - | -40°C~85°C | Tube | 2005 | e3 | - | Active | 1 (Unlimited) | EAR99 | Matte Tin (Sn) | UL RECOGNIZED, VDE APPROVED | 150mW | 4.5V~5.5V | 5.5V | 3750Vrms | 5V | Push-Pull, Totem Pole | 10mA | - | COMPLEX | 1 | 150mW | 10mA | - | 22 ns | Logic | 22 ns | - | - | - | 2.2e-8 ns | 50MBd | Unidirectional | 10mA | 8ns | 6 ns | 8ns 6ns | - | - | 10mA | - | 22ns, 22ns | 10kV/μs | 1/0 | - | No | - | ROHS3 Compliant | Lead Free | ||
![]() HCPL-261A-320E Broadcom Limited | In Stock | - | - | 17 Weeks | - | Surface Mount | Surface Mount | 8-SMD, Gull Wing | - | 8 | - | 1 | - | - | -40°C~85°C | Tube | 2013 | e3 | - | Active | 1 (Unlimited) | EAR99 | Matte Tin (Sn) | OPEN COLLECTOR, UL RECOGNIZED | 60mW | 4.5V~5.5V | 5.5V | 5000Vrms | - | Open Collector, Schottky Clamped | 50mA | - | SINGLE | 1 | 60mW | 50mA | 1.3V | 100 ns | DC | 100 ns | LOGIC IC OUTPUT OPTOCOUPLER | 10mA | - | 1e-7 ns | 10MBd | Unidirectional | 50mA | 42ns | 12 ns | 42ns 12ns | - | 3V | - | 0.05A | 100ns, 100ns | 1kV/μs | 1/0 | - | No | - | ROHS3 Compliant | Lead Free | ||
![]() ACPL-077L-560E Broadcom Limited | 30 |
| - | 17 Weeks | - | Surface Mount | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | - | 8 | - | - | - | - | -40°C~105°C | Tape & Reel (TR) | 2013 | - | - | Active | 1 (Unlimited) | - | - | - | - | 3V~3.6V 4.5V~5.5V | - | 3750Vrms | - | Push-Pull, Totem Pole | - | - | - | 1 | - | 10mA | - | 40 ns | Logic | 40 ns | - | 10mA | - | - | 25MBd | Unidirectional | 10mA | - | 3 ns | 4ns 3ns | - | - | - | - | 40ns, 40ns | 35kV/μs | 1/0 | - | No | - | ROHS3 Compliant | - | ||
![]() HCPL-061A#500 Broadcom Limited | 14 |
| - | 22 Weeks | - | Surface Mount | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | - | 8 | - | 1 | - | Industrial grade | -40°C~85°C | Tape & Reel (TR) | 2013 | e0 | - | Active | 1 (Unlimited) | EAR99 | Tin/Lead (Sn/Pb) | OPEN COLLECTOR, UL RECOGNIZED | 60mW | 4.5V~5.5V | 5.5V | 3750Vrms | - | Open Collector, Schottky Clamped | 50mA | - | SINGLE | 1 | 60mW | 50mA | 1.3V | 100 ns | DC | 100 ns | LOGIC IC OUTPUT OPTOCOUPLER | 10mA | - | 1e-7 ns | 10MBd | Unidirectional | 50mA | 42ns | 12 ns | 42ns 12ns | - | 3V | - | 0.05A | 100ns, 100ns | 1kV/μs | 1/0 | - | No | - | Non-RoHS Compliant | Contains Lead | ||
Tiny WHSL | 5045 |
| Datasheet | 12 Weeks | - | - | Surface Mount | 6-SOIC (0.295, 7.50mm Width) | - | - | - | - | - | - | -40°C~125°C | Tape & Reel (TR) | 2017 | - | - | Active | 1 (Unlimited) | - | - | - | - | 2.7V~5.5V | - | 5000Vrms | - | Open Collector | - | - | - | 1 | - | - | 1.55V | - | DC | - | LOGIC IC OUTPUT OPTOCOUPLER | - | - | - | 20MBd | - | - | - | - | 30ns 30ns | - | - | - | - | 60ns, 60ns | 20kV/μs | 1/0 | - | - | - | RoHS Compliant | - | ||
![]() ACPL-071L-560E Broadcom Limited | 14 |
| - | 17 Weeks | - | Surface Mount | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | - | 8 | - | 1 | - | - | -40°C~105°C | Tape & Reel (TR) | 2005 | e3 | - | Active | 1 (Unlimited) | EAR99 | Matte Tin (Sn) | UL RECOGNIZED, VDE APPROVED | - | 3V~3.6V 4.5V~5.5V | 5V | 3750Vrms | - | Push-Pull, Totem Pole | 10mA | - | SINGLE | 1 | - | 10mA | 1.5V | 50 ns | DC | 50 ns | LOGIC IC OUTPUT OPTOCOUPLER | 20mA | - | 5e-8 ns | 15MBd | Unidirectional | 10mA | 20ns | 25 ns | 20ns 25ns | - | - | - | - | 50ns, 50ns | 10kV/μs | 1/0 | - | No | - | ROHS3 Compliant | - | ||
![]() HCPL-4506-320E Broadcom Limited | 30 |
| - | 17 Weeks | - | Surface Mount | Surface Mount | 8-SMD, Gull Wing | - | 8 | - | 1 | - | Industrial grade | -40°C~100°C | Tube | 2013 | e3 | - | Active | 1 (Unlimited) | EAR99 | Matte Tin (Sn) | UL RECOGNIZED, VDE APPROVED | 145mW | 4.5V~30V | - | 5000Vrms | 30V | Open Collector, Schottky Clamped | 15mA | - | SINGLE | 1 | 145mW | 15mA | 1.5V | 650 ns | DC | 650 ns | LOGIC IC OUTPUT OPTOCOUPLER | 25mA | - | - | 1 Mbps | Unidirectional | 15mA | - | - | - | - | 5V | 20mA | - | 550ns, 400ns | 15kV/μs | 1/0 | 90 % | No | - | ROHS3 Compliant | Lead Free | ||
![]() TLP2408(F) Toshiba Semiconductor and Storage | In Stock | - | Datasheet | 8 Weeks | - | Surface Mount | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | - | 8 | - | 1 | - | - | -40°C~100°C | Tube | 2016 | - | - | Active | 1 (Unlimited) | - | - | OPEN COLLECTOR, UL RECOGNIZED, VDE APPROVED | 40mW | 4.5V~20V | 20V | 3750Vrms | - | Push-Pull, Totem Pole | - | - | SINGLE | 1 | 40mW | 25mA | 1.57V | 250 ns | DC | 250 ns | LOGIC IC OUTPUT OPTOCOUPLER | 25mA | - | 2.5e-7 ns | 5Mbps | Unidirectional | 25mA | 75ns | 30 ns | 30ns 30ns | - | 5V | - | - | 250ns, 250ns | 15kV/μs | 1/0 | - | No | - | RoHS Compliant | Lead Free | ||
![]() HCPL-263A-320E Broadcom Limited | 5 |
| - | 17 Weeks | Tin | Surface Mount | Surface Mount | 8-SMD, Gull Wing | - | 8 | - | 2 | - | Industrial grade | -40°C~85°C | Tube | 2013 | e3 | - | Active | 1 (Unlimited) | EAR99 | - | OPEN COLLECTOR, UL RECOGNIZED | 60mW | 4.5V~5.5V | 5.5V | 5000Vrms | 7V | Open Collector, Schottky Clamped | 50mA | - | - | 2 | 60mW | 50mA | 1.3V | 100 ns | DC | 100 ns | LOGIC IC OUTPUT OPTOCOUPLER | 10mA | - | 1e-7 ns | 10MBd | Unidirectional | 50mA | 42ns | 12 ns | 42ns 12ns | - | 3V | 10mA | 0.05A | 100ns, 100ns | 1kV/μs | 2/0 | - | No | - | ROHS3 Compliant | Lead Free | ||
![]() HCPL-5230#300 Broadcom Limited | 2207 |
| - | 12 Weeks | - | Surface Mount | Surface Mount | 8-CSMD, Gull Wing | - | 8 | - | 2 | - | Military grade | -55°C~125°C | Tube | 2009 | - | - | Active | 1 (Unlimited) | EAR99 | - | CMOS COMPATIBLE, HIGH RELIABILITY | 200mW | 4.5V~20V | 5V | 1500VDC | - | Push-Pull, Totem Pole | 15mA | - | COMPLEX | 2 | 200mW | 15mA | 1.3V | 350 ns | DC | 350 ns | LOGIC IC OUTPUT OPTOCOUPLER | 8mA | - | 4.5e-8 ns | 5MBd | Unidirectional | 15mA | 45ns | 10 ns | 45ns 10ns | - | 3V | - | 0.015A | 350ns, 350ns | 1kV/μs | 2/0 | - | Yes | - | Non-RoHS Compliant | Exempt | ||
Tiny WHSL | 47 |
| Datasheet | 12 Weeks | - | - | Surface Mount | 6-SOIC (0.295, 7.50mm Width) | - | - | - | - | - | - | -40°C~125°C | Tube | 2015 | - | - | Active | 1 (Unlimited) | - | - | - | - | 2.7V~5.5V | - | 5000Vrms | - | Push-Pull, Totem Pole | - | - | - | 1 | - | - | 1.5V | - | AC, DC | - | LOGIC IC OUTPUT OPTOCOUPLER | - | - | - | 15MBd | - | - | - | - | 3ns 3ns | - | - | - | - | 80ns, 80ns | 20kV/μs | 1/0 | - | - | - | RoHS Compliant | - | ||
![]() 6N137SMT/R Isocom Components 2004 LTD | 14205 |
| - | 2 Weeks | - | - | Surface Mount | 8-SMD, Gull Wing | YES | - | - | 1 | 0.04W | - | -55°C~85°C | Tape & Reel (TR) | - | - | yes | Active | 1 (Unlimited) | - | - | - | - | - | 5.5V | 5000Vrms | - | Open Collector | - | 4.5V | SINGLE | 1 | - | - | 1.4V | - | DC | - | LOGIC IC OUTPUT OPTOCOUPLER | - | 7V | 7.5e-8 ns | 10Mbps | - | - | - | - | 40ns 10ns | 0.02A | - | - | 0.025A | 75ns, 75ns | 5kV/μs | 1/0 | - | - | - | ROHS3 Compliant | Lead Free | ||
Tiny WHSL | 29 | - | Datasheet | 12 Weeks | - | Surface Mount | Surface Mount | 6-SOIC (0.179, 4.55mm Width), 5 Leads | - | - | - | 1 | 0.06W | - | -40°C~125°C | Cut Tape (CT) | 2016 | - | - | Active | 1 (Unlimited) | - | - | - | - | 2.7V~5.5V | 5.5V | 3750Vrms | - | Open Collector | - | - | - | 1 | - | - | 1.55V | 100 ns | DC | - | - | - | - | 1e-7 ns | 10MBd | - | 25mA | - | - | 30ns 30ns | 0.025A | - | - | - | 100ns, 100ns | 20kV/μs | 1/0 | - | - | - | RoHS Compliant | - | ||
![]() HCPL-4506-020E Broadcom Limited | 30 |
| - | 17 Weeks | - | Through Hole | Through Hole | 8-DIP (0.300, 7.62mm) | - | 8 | - | 1 | - | Industrial grade | -40°C~100°C | Tube | 2006 | e3 | - | Active | 1 (Unlimited) | EAR99 | Matte Tin (Sn) | UL RECOGNIZED, VDE APPROVED | 145mW | 4.5V~30V | - | 5000Vrms | 30V | Open Collector, Schottky Clamped | 15mA | - | SINGLE | 1 | 145mW | 15mA | 1.5V | 650 ns | DC | 650 ns | LOGIC IC OUTPUT OPTOCOUPLER | 25mA | - | - | 1 Mbps | Unidirectional | 15mA | - | - | - | - | 5V | 20mA | - | 550ns, 400ns | 15kV/μs | 1/0 | 90 % | No | - | ROHS3 Compliant | Lead Free | ||
![]() ACPL-P456-020E Broadcom Limited | 47 |
| Datasheet | 22 Weeks | - | Surface Mount | Surface Mount | 6-SOIC (0.268, 6.80mm Width) | - | 6 | - | 1 | - | Industrial grade | -40°C~100°C | Tube | 2010 | e3 | - | Active | 1 (Unlimited) | EAR99 | Tin (Sn) | UL RECOGNIZED | 145mW | 4.5V~30V | - | 3750Vrms | - | Open Collector, Schottky Clamped | 15mA | - | SINGLE | 1 | 145mW | 15mA | 1.5V | 550 ns | DC | 550 ns | LOGIC IC OUTPUT OPTOCOUPLER | 25mA | - | - | - | Unidirectional | 15mA | - | - | - | - | 5V | - | - | 550ns, 400ns | 15kV/μs | 1/0 | 44 % | No | - | ROHS3 Compliant | - | ||
![]() ACPL-M484-060E Broadcom Limited | In Stock | - | Datasheet | 22 Weeks | - | Surface Mount | Surface Mount | 6-SOIC (0.173, 4.40mm Width), 5 Leads | - | 5 | - | 1 | - | - | -40°C~105°C | Tube | 2009 | e3 | - | Active | 1 (Unlimited) | EAR99 | Tin (Sn) | UL RECOGNIZED, VDE APPROVED | 210mW | 4.5V~30V | 30V | 3750Vrms | - | Push-Pull, Totem Pole | 50mA | - | SINGLE | 1 | 210mW | 50mA | 1.5V | 150 ns | DC | 150 ns | LOGIC IC OUTPUT OPTOCOUPLER | 10mA | - | 1.5e-7 ns | - | Unidirectional | 50mA | 6ns | 6 ns | 6ns 6ns | - | 5V | - | - | 120ns, 150ns | 30kV/μs | 1/0 | - | No | - | ROHS3 Compliant | - |