- Manufacturer
- Input Type
- Inputs - Side 1/Side 2
- Moisture Sensitivity Level (MSL)
- Mount
- Mounting Type
- Number of Pins
- Operating Temperature
- Output Type
- Package / Case
- Packaging
- Part Status
- RoHS Status
Attribute column
Categories
Optoisolators - Logic Output
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Surface Mount | Mounting Feature | Data Rate-Nom | Ihs Manufacturer | Manufacturer | Manufacturer Part Number | Number of Elements | Operating Temperature-Max | Operating Temperature-Min | Package Description | Part Life Cycle Code | Power Dissipation (Max) | Response Time-Nom | Risk Rank | Rohs Code | Supply Voltage-Min | Supply Voltage-Nom | JESD-609 Code | Pbfree Code | Terminal Finish | Additional Feature | HTS Code | Subcategory | Reach Compliance Code | Configuration | Optoelectronic Device Type | Forward Current-Max | Isolation Voltage-Max | Hysteresis Ratio-Nom |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() HCPL2631-300E AVAGO | 1264 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() HCPL-5630-100 AVAGO | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() HCPL2611300E AVAGO | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() HCPL-5601-300 AVAGO | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() HCNW2611-500 AVAGO | In Stock | - | - | NO | THROUGH HOLE MOUNT | 10 MBps | BROADCOM INC | Broadcom Limited | HCNW2611-500 | 1 | 85 °C | -40 °C | 0.400 INCH, SURFACE MOUNT, DIP-8 | Active | 0.085 W | 1e-7 ns | 5.23 | No | 4.5 V | 5 V | - | - | - | UL RECOGNIZED, OPEN COLLECTOR | 8541.40.80.00 | Optocoupler - IC Outputs | unknown | SINGLE | LOGIC IC OUTPUT OPTOCOUPLER | 0.02 A | 5000 V | - | ||
![]() HCPL0600560E AVAGO | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() HCPL-523K-200 AVAGO | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() HCPL-260L-500 AVAGO | In Stock | - | - | - | - | 15 MBps | AVAGO TECHNOLOGIES INC | Avago Technologies | HCPL-260L-500 | 1 | 85 °C | -40 °C | 0.300 INCH, DIP-8 | Active | - | - | 5.28 | - | 2.7 V | - | - | - | - | UL RECOGNIZED, VDE APPROVED, OPEN COLLECTOR, CMOS COMPATIBLE | - | - | unknown | SINGLE | LOGIC IC OUTPUT OPTOCOUPLER | 0.02 A | 3750 V | - | ||
![]() HCPL-5400-100 AVAGO | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() HCPL-5401-300 AVAGO | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() HCPL-5600-200 AVAGO | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() HCPL-5201-100 AVAGO | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() HCPL-563K-200 AVAGO | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() HCPL-2219-300 AVAGO | In Stock | - | - | YES | SURFACE MOUNT | - | BROADCOM INC | Broadcom Limited | HCPL-2219-300 | 1 | 85 °C | - | SURFACE MOUNT, DIP-8 | Active | 0.21 W | 3e-7 ns | 5.2 | No | 4.5 V | 20 V | e0 | - | Tin/Lead (Sn/Pb) | CMOS COMPATIBLE, UL RECOGNIZED, TRI STATE | 8541.40.80.00 | Optocoupler - IC Outputs | unknown | SINGLE | LOGIC IC OUTPUT OPTOCOUPLER | 0.005 A | 3750 V | 0.02 | ||
![]() HCPL-0708-500 AVAGO | 990 | - | - | YES | SURFACE MOUNT | 15 MBps | AGILENT TECHNOLOGIES INC | Agilent Technologies Inc | HCPL-0708-500 | 1 | 100 °C | -40 °C | SO-8 | Transferred | - | 6e-8 ns | 5.31 | No | 4.5 V | 6 V | e0 | No | Tin/Lead (Sn/Pb) | UL RECOGNIZED, CMOS COMPATIBLE | 8541.40.80.00 | Optocoupler - IC Outputs | unknown | SINGLE | LOGIC IC OUTPUT OPTOCOUPLER | 0.016 A | 3750 V | - | ||
![]() HCPL-1931-200 AVAGO | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() HCPL-7720-060 AVAGO | In Stock | - | - | - | - | 25 MBps | AVAGO TECHNOLOGIES INC | Avago Technologies | HCPL-7720-060 | 1 | 85 °C | -40 °C | 0.300 INCH, DIP-8 | Active | - | - | 5.23 | No | 4.5 V | - | - | No | - | UL RECOGNIZED, VDE APPROVED | - | - | compliant | COMPLEX | LOGIC IC OUTPUT OPTOCOUPLER | 0.00001 A | 3750 V | - | ||
![]() HCPL-5300-100 AVAGO | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() HCPL-263N-520 AVAGO | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() HCPL-5400-200 AVAGO | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - |