- Manufacturer
- Input Type
- Inputs - Side 1/Side 2
- Moisture Sensitivity Level (MSL)
- Mount
- Mounting Type
- Number of Pins
- Operating Temperature
- Output Type
- Package / Case
- Packaging
- Part Status
- RoHS Status
Attribute column
Categories
Optoisolators - Logic Output
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Lifecycle Status | Contact Plating | Mount | Mounting Type | Package / Case | Number of Pins | Weight | Collector-Emitter Breakdown Voltage | Number of Elements | Usage Level | Operating Temperature | Packaging | Published | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | ECCN Code | Terminal Finish | Additional Feature | Max Power Dissipation | Voltage - Supply | Terminal Position | Terminal Form | Number of Functions | Supply Voltage | Approval Agency | Voltage - Isolation | Output Voltage | Output Type | Max Output Current | Supply Voltage-Max (Vsup) | Supply Voltage-Min (Vsup) | Configuration | Number of Channels | Voltage | Analog IC - Other Type | Power Dissipation | Output Current | Voltage - Forward (Vf) (Typ) | Propagation Delay | Input Type | Turn On Delay Time | Optoelectronic Device Type | Forward Current | Max Output Voltage | Response Time | Data Rate | Direction | Output Current per Channel | Rise Time | Fall Time (Typ) | Rise / Fall Time (Typ) | Reverse Breakdown Voltage | Max Input Current | High Level Output Current | Low Level Output Current | Current - DC Forward (If) (Max) | Input Current | On-State Current-Max | Propagation Delay tpLH / tpHL (Max) | Common Mode Transient Immunity (Min) | Inputs - Side 1/Side 2 | Reverse Voltage (DC) | Hysteresis Ratio-Nom | Height Seated (Max) | Width | Radiation Hardening | REACH SVHC | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() HCPL-2611-500E Broadcom Limited | 80000 |
| Datasheet | 22 Weeks | - | - | Surface Mount | Surface Mount | 8-SMD, Gull Wing | 8 | - | - | 1 | - | -40°C~85°C | Tape & Reel (TR) | 2006 | e3 | - | Active | 1 (Unlimited) | - | EAR99 | Matte Tin (Sn) | TTL COMPATIBLE, UL RECOGNIZED | 85mW | 4.5V~5.5V | - | - | - | 5V | - | 3750Vrms | 7V | Open Collector, Schottky Clamped | 50mA | - | - | SINGLE | 1 | - | - | 85mW | 50mA | 1.5V | 75 ns | DC | 75 ns | LOGIC IC OUTPUT OPTOCOUPLER | 20mA | - | 1e-7 ns | 10MBd | Unidirectional | 50mA | 24ns | 10 ns | 24ns 10ns | 5V | - | - | - | - | 5mA | 0.05A | 100ns, 100ns | 15kV/μs | 1/0 | - | - | - | - | No | - | ROHS3 Compliant | Lead Free | ||
![]() FOD8001R2 ON Semiconductor | 1 | - | Datasheet | 7 Weeks | ACTIVE (Last Updated: 1 day ago) | - | Surface Mount | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | 8 | 252mg | - | - | - | -40°C~105°C | Tape & Reel (TR) | 2013 | - | yes | Active | 1 (Unlimited) | 8 | - | - | - | 90mW | 3V~3.6V 4.5V~5.5V | DUAL | GULL WING | 1 | - | - | 3750Vrms | - | Push-Pull, Totem Pole | - | 5V | 3.3V | - | 1 | - | ANALOG CIRCUIT | 90mW | 10mA | - | 40 ns | Logic | 40 ns | - | 10mA | - | - | 25Mbps | Unidirectional | 10mA | - | 6.5 ns | 6.5ns 6.5ns | - | - | - | - | - | 10μA | - | 40ns, 40ns | 20kV/μs | 1/0 | - | - | 3.63mm | - | No | No SVHC | ROHS3 Compliant | - | ||
![]() HCPL-061N-500E Broadcom Limited | 38000 |
| - | 17 Weeks | - | Tin | Surface Mount | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | 8 | - | - | 1 | Industrial grade | -40°C~85°C | Tape & Reel (TR) | 2013 | e3 | - | Active | 1 (Unlimited) | - | EAR99 | - | OPEN COLLECTOR, UL RECOGNIZED | 60mW | 4.5V~5.5V | - | - | - | 5.5V | - | 3750Vrms | 7V | Open Collector, Schottky Clamped | 50mA | - | - | SINGLE | 1 | 3V | - | 60mW | 50mA | 1.3V | 100 ns | DC | 100 ns | LOGIC IC OUTPUT OPTOCOUPLER | 10mA | - | 1e-7 ns | 10MBd | Unidirectional | 50mA | 42ns | 12 ns | 42ns 12ns | 3V | - | - | - | - | 10mA | 0.05A | 100ns, 100ns | 1kV/μs | 1/0 | - | - | - | - | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() HCPL-0661-500E Broadcom Limited | 1500 | - | - | 22 Weeks | - | Tin | Surface Mount | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | 8 | - | - | 2 | - | -40°C~85°C | Tape & Reel (TR) | 2005 | e3 | - | Active | 1 (Unlimited) | - | EAR99 | - | TTL COMPATIBLE, UL RECOGNIZED | 60mW | 4.5V~5.5V | - | - | - | 5V | - | 3750Vrms | 7V | Open Collector, Schottky Clamped | 50mA | - | - | - | 2 | - | - | 60mW | 50mA | 1.5V | 75 ns | DC | 75 ns | LOGIC IC OUTPUT OPTOCOUPLER | 15mA | - | 1e-7 ns | 10MBd | Unidirectional | 50mA | 24ns | 10 ns | 24ns 10ns | 5V | - | - | - | - | 15mA | 0.05A | 100ns, 100ns | 15kV/μs | 2/0 | - | - | - | - | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() FODM8071R2 ON Semiconductor | 2625 | - | Datasheet | 7 Weeks | ACTIVE (Last Updated: 2 days ago) | - | Surface Mount | Surface Mount | 6-SOIC (0.173, 4.40mm Width), 5 Leads | 5 | 181.33333mg | - | 1 | - | -40°C~110°C | Tape & Reel (TR) | 2010 | e3 | yes | Active | 1 (Unlimited) | - | EAR99 | Tin (Sn) | CMOS COMPATIBLE, UL RECOGNIZED | 40mW | 3V~5.5V | - | - | - | 5.5V | - | 3750Vrms | - | Push-Pull, Totem Pole | - | - | - | SINGLE | 1 | - | - | 70mW | 10mA | 1.35V | 55 ns | DC | 55 ns | LOGIC IC OUTPUT OPTOCOUPLER | 20mA | - | 5.5e-8 ns | 20Mbps | Unidirectional | 10mA | 5.8ns | 5.3 ns | 5.8ns 5.3ns | 5V | 20mA | - | - | - | 10mA | - | 55ns, 55ns | 20kV/μs | 1/0 | 5V | - | - | - | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() HCPL-2430-000E Broadcom Limited | 459 |
| Datasheet | 22 Weeks | - | - | Through Hole | Through Hole | 8-DIP (0.300, 7.62mm) | 8 | - | 7V | 2 | Commercial grade | -40°C~85°C | Tube | 2003 | e3 | - | Active | 1 (Unlimited) | - | EAR99 | Matte Tin (Sn) | CMOS COMPATIBLE, UL RECOGNIZED | 350mW | 4.75V~5.25V | - | - | - | 5.2V | CSA, UL | 3750Vrms | 18V | Push-Pull, Totem Pole | 25mA | - | - | - | 2 | - | - | 350mW | 25mA | 1.3V | 55 ns | DC | 60 ns | LOGIC IC OUTPUT OPTOCOUPLER | 10mA | 18V | 1.2e-8 ns | 40MBd | Unidirectional | 25mA | 20ns | 10 ns | 20ns 10ns | 2V | 230mA | - | - | - | 4mA | - | 55ns, 55ns | 1kV/μs | 2/0 | - | - | - | - | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() ACPL-M61L-500E Broadcom Limited | 212 | - | - | 22 Weeks | - | Tin | Surface Mount | Surface Mount | 6-SOIC (0.173, 4.40mm Width), 5 Leads | 5 | - | - | 1 | - | -40°C~105°C | Tape & Reel (TR) | 2012 | e3 | - | Active | 1 (Unlimited) | - | EAR99 | - | CMOS COMPATIBLE, UL RECOGNIZED | 20mW | 2.7V~5.5V | - | - | - | 5.5V | - | 3750Vrms | 6V | Push-Pull, Totem Pole | - | - | - | SINGLE | 1 | - | - | 20mW | 10mA | 1.3V | 80 ns | DC | 80 ns | LOGIC IC OUTPUT OPTOCOUPLER | 8mA | - | 8e-8 ns | 10MBd | Unidirectional | 10mA | 12ns | 12 ns | 12ns 12ns | 5V | - | - | - | - | 6mA | - | 80ns, 80ns | 20kV/μs | 1/0 | - | - | - | - | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() HCPL0638 ON Semiconductor | 5000 |
| Datasheet | 5 Weeks | ACTIVE (Last Updated: 3 days ago) | - | Surface Mount | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | 8 | 252mg | - | 2 | - | -40°C~85°C | Tube | 2011 | e3 | yes | Active | 1 (Unlimited) | - | EAR99 | Tin (Sn) | CMOS COMPATIBLE, UL RECOGNIZED | 85mW | 4.5V~5.5V | - | - | - | - | - | 3750Vrms | 7V | Open Collector, Schottky Clamped | - | - | - | - | 2 | - | - | 85mW | 15mA | 1.75V Max | 75 ns | DC | 75 ns | LOGIC IC OUTPUT OPTOCOUPLER | 50mA | - | 1e-7 ns | 10Mbps | Unidirectional | 15mA | 75ns | 75 ns | 17ns 5ns | 5V | 50mA | - | - | - | 15mA | 0.015A | 75ns, 75ns | 10kV/μs | 2/0 | 5V | - | - | - | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() ACPL-W61L-500E Broadcom Limited | 1065 |
| Datasheet | 22 Weeks | - | - | Surface Mount | Surface Mount | 6-SOIC (0.180, 4.58mm Width) | 6 | - | - | 1 | - | -40°C~105°C | Tape & Reel (TR) | 2013 | e3 | - | Active | 1 (Unlimited) | - | EAR99 | Tin (Sn) | CMOS COMPATIBLE, UL RECOGNIZED | 20mW | 2.7V~5.5V | - | - | - | 5.5V | - | 5000Vrms | 6V | Push-Pull, Totem Pole | 10mA | - | - | SINGLE | 1 | - | - | 20mW | 10mA | 1.3V | 80 ns | DC | 80 ns | LOGIC IC OUTPUT OPTOCOUPLER | 8mA | - | 8e-8 ns | 10MBd | Unidirectional | 10mA | 12ns | 12 ns | 12ns 12ns | 5V | - | - | - | - | 6mA | - | 80ns, 80ns | 20kV/μs | 1/0 | - | - | - | - | No | No SVHC | ROHS3 Compliant | - | ||
![]() FODM8061R2V ON Semiconductor | 706 | - | Datasheet | 5 Weeks | ACTIVE (Last Updated: 2 days ago) | - | Surface Mount | Surface Mount | 6-SOIC (0.173, 4.40mm Width), 5 Leads | 5 | 181.33333mg | - | 1 | - | -40°C~110°C | Tape & Reel (TR) | 2010 | e3 | yes | Active | 1 (Unlimited) | - | EAR99 | Tin (Sn) | CMOS COMPATIBLE | 100mW | 3V~5.5V | - | - | - | - | - | 3750Vrms | - | Open Collector, Schottky Clamped | - | - | - | SINGLE | 1 | - | - | - | - | 1.45V | 80 ns | DC | - | LOGIC IC OUTPUT OPTOCOUPLER | - | - | - | 10Mbps | - | 50mA | 20ns | 10 ns | 20ns 10ns | - | - | - | - | - | - | - | 80ns, 80ns | 20kV/μs | 1/0 | - | - | - | - | - | - | ROHS3 Compliant | Lead Free | ||
![]() HCPL2611M ON Semiconductor | 59 | - | Datasheet | 2 Weeks | ACTIVE (Last Updated: 4 days ago) | - | Through Hole | Through Hole | 8-DIP (0.300, 7.62mm) | 8 | 891mg | - | 1 | - | -40°C~100°C | Tube | 2014 | e3 | yes | Active | 1 (Unlimited) | - | EAR99 | Tin (Sn) | CMOS COMPATIBLE, UL RECOGNIZED | 100mW | 4.5V~5.5V | - | - | - | 5.5V | - | 5000Vrms | - | Open Collector | - | - | - | SINGLE | 1 | - | - | 100mW | 50mA | 1.45V | 75 ns | DC | 100 ns | LOGIC IC OUTPUT OPTOCOUPLER | 50mA | - | 1e-7 ns | 10Mbps | Unidirectional | 50mA | 30ns | 10 ns | 50ns 12ns | 5V | 50mA | 100μA | 400nA | - | - | 0.05A | 75ns, 75ns | 10kV/μs | 1/0 | - | - | - | - | No | - | ROHS3 Compliant | - | ||
![]() FOD0720R2 ON Semiconductor | 30 | - | Datasheet | 6 Weeks | ACTIVE (Last Updated: 1 week ago) | - | Surface Mount | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | 8 | 252mg | - | 1 | - | -40°C~100°C | Tape & Reel (TR) | 2013 | e3 | yes | Active | 1 (Unlimited) | - | EAR99 | Tin (Sn) | UL RECOGNIZED | 90mW | 4.5V~5.5V | - | - | - | 6V | - | 3750Vrms | - | Push-Pull, Totem Pole | 10mA | - | - | SINGLE | 1 | - | - | 90mW | 10mA | - | 40 ns | Logic | 40 ns | - | 10mA | - | 4e-8 ns | 25Mbps | Unidirectional | 10mA | 5ns | 4.5 ns | 5ns 4.5ns | - | - | - | - | - | 10μA | - | 40ns, 40ns | 20kV/μs | 1/0 | - | - | - | - | No | No SVHC | ROHS3 Compliant | - | ||
![]() H11N1SVM ON Semiconductor | 375 |
| Datasheet | 7 Weeks | ACTIVE (Last Updated: 3 days ago) | - | Surface Mount | Surface Mount | 6-SMD, Gull Wing | 6 | 810mg | - | 1 | - | -40°C~85°C | Tube | 2008 | e3 | yes | Active | 1 (Unlimited) | - | EAR99 | Tin (Sn) | - | 250mW | 4V~15V | - | - | - | 15V | - | 4170Vrms | - | Open Collector | - | - | - | SINGLE | 1 | - | - | 250mW | 50mA | 1.4V | 330 ns | DC | 330 ns | LOGIC IC OUTPUT OPTOCOUPLER | 30mA | - | 1.5e-7 ns | 5MHz | Unidirectional | 50mA | 7.5ns | 12 ns | 7.5ns 12ns | 6V | 30mA | - | - | - | - | 0.05A | 330ns, 330ns | - | 1/0 | - | 0.65 | - | - | No | - | ROHS3 Compliant | Lead Free | ||
![]() HCPL-0611-500E Broadcom Limited | 1500 | - | - | 17 Weeks | - | Tin | Surface Mount | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | 8 | - | - | 1 | - | -40°C~85°C | Tape & Reel (TR) | 2005 | e3 | - | Active | 1 (Unlimited) | - | EAR99 | - | TTL COMPATIBLE, UL RECOGNIZED | 85mW | 4.5V~5.5V | - | - | - | 5V | - | 3750Vrms | 7V | Open Collector, Schottky Clamped | 50mA | - | - | SINGLE | 1 | - | - | 85mW | 50mA | 1.5V | 75 ns | DC | 75 ns | LOGIC IC OUTPUT OPTOCOUPLER | 20mA | - | 1e-7 ns | 10MBd | Unidirectional | 50mA | 24ns | 10 ns | 24ns 10ns | 5V | - | - | - | - | 15mA | 0.05A | 100ns, 100ns | 15kV/μs | 1/0 | - | - | - | 5.08mm | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() HCPL0637R2 ON Semiconductor | 33000 |
| Datasheet | 5 Weeks | ACTIVE (Last Updated: 2 days ago) | - | Surface Mount | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | 8 | 252mg | - | 2 | - | -40°C~85°C | Tape & Reel (TR) | 2013 | e3 | yes | Active | 1 (Unlimited) | - | EAR99 | Tin (Sn) | CMOS COMPATIBLE, UL RECOGNIZED | 85mW | 4.5V~5.5V | - | - | - | - | - | 3750Vrms | 5.5V | Open Collector, Schottky Clamped | - | - | - | - | 2 | - | - | 85mW | 15mA | 1.75V Max | 75 ns | DC | 75 ns | LOGIC IC OUTPUT OPTOCOUPLER | 50mA | - | 1e-7 ns | 10Mbps | Unidirectional | 15mA | 75ns | 75 ns | 17ns 5ns | 5V | - | - | - | - | 15mA | 0.015A | 75ns, 75ns | 5kV/μs | 2/0 | - | - | - | - | No | No SVHC | ROHS3 Compliant | - | ||
![]() FOD260L ON Semiconductor | 42000 |
| Datasheet | 5 Weeks | ACTIVE (Last Updated: 3 days ago) | - | Through Hole | Through Hole | 8-DIP (0.300, 7.62mm) | 8 | 891mg | - | 1 | Industrial grade | -40°C~85°C | Tube | 2011 | e3 | yes | Active | 1 (Unlimited) | - | EAR99 | Tin (Sn) | UL RECOGNIZED | 85mW | 3V~5.5V | - | - | - | 7V | - | 5000Vrms | 3.3V | Open Collector, Schottky Clamped | 50mA | - | - | SINGLE | 1 | - | - | 85mW | 50mA | 1.4V | 90 ns | DC | 90 ns | LOGIC IC OUTPUT OPTOCOUPLER | 50mA | - | 9e-8 ns | 10Mbps | Unidirectional | 50mA | 22ns | 3 ns | 22ns 3ns | 5V | 50mA | - | - | - | 15mA | 0.05A | 90ns, 75ns | 25kV/μs | 1/0 | - | - | - | - | - | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() FOD0721R2 ON Semiconductor | 20000 | - | Datasheet | 5 Weeks | ACTIVE (Last Updated: 3 days ago) | Tin | Surface Mount | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | 8 | 252mg | - | 1 | - | -40°C~100°C | Tape & Reel (TR) | 2013 | e3 | yes | Active | 1 (Unlimited) | - | EAR99 | - | UL RECOGNIZED | 90mW | 4.5V~5.5V | - | - | - | 6V | - | 3750Vrms | - | Push-Pull, Totem Pole | 10mA | - | - | SINGLE | 1 | - | - | 90mW | 10mA | - | 40 ns | Logic | 40 ns | - | 10mA | 6V | 4e-8 ns | 25Mbps | Unidirectional | 10mA | 5ns | 4.5 ns | 5ns 4.5ns | - | - | - | - | - | 10μA | - | 40ns, 40ns | 20kV/μs | 1/0 | - | - | - | - | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() H11L3VM ON Semiconductor | 1250 |
| Datasheet | 2 Weeks | ACTIVE (Last Updated: 1 week ago) | - | Through Hole | Through Hole | 6-DIP (0.300, 7.62mm) | 6 | 855mg | - | 1 | - | -40°C~85°C | Tube | 2008 | e3 | yes | Active | 1 (Unlimited) | - | EAR99 | Tin (Sn) | UL RECOGNIZED, VDE APPROVED | 250mW | 3V~15V | - | - | - | 16V | - | 4170Vrms | - | Open Collector | 50mA | - | - | SINGLE | 1 | - | - | 250mW | 50mA | 1.2V | 4 μs | DC | 4 μs | LOGIC IC OUTPUT OPTOCOUPLER | 60mA | - | - | 1MHz | Unidirectional | 50mA | 100ns | 100 ns | 100ns 100ns | 6V | - | - | - | 30mA | - | 0.05A | 4μs, 4μs | - | 1/0 | 6V | 0.75 | - | - | No | - | ROHS3 Compliant | Lead Free | ||
![]() HCPL-063A-500E Broadcom Limited | 1500 | - | - | 22 Weeks | - | Tin | Surface Mount | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | 8 | - | - | 2 | - | -40°C~85°C | Tape & Reel (TR) | 2005 | e3 | - | Active | 1 (Unlimited) | - | EAR99 | - | OPEN COLLECTOR, UL RECOGNIZED | 60mW | 4.5V~5.5V | - | - | - | 5.5V | - | 3750Vrms | 7V | Open Collector, Schottky Clamped | 50mA | - | - | - | 2 | - | - | 60mW | 50mA | 1.3V | 100 ns | DC | 100 ns | LOGIC IC OUTPUT OPTOCOUPLER | 10mA | - | 1e-7 ns | 10MBd | Unidirectional | 50mA | 42ns | 12 ns | 42ns 12ns | 3V | - | - | - | - | 10mA | 0.05A | 100ns, 100ns | 1kV/μs | 2/0 | - | - | - | - | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() HCPL-2630-000E Broadcom Limited | 32680 | - | - | 22 Weeks | - | Tin | Through Hole | Through Hole | 8-DIP (0.300, 7.62mm) | 8 | - | 7V | 2 | - | -40°C~85°C | Tube | 2005 | e3 | - | Active | 1 (Unlimited) | - | EAR99 | - | TTL COMPATIBLE, UL RECOGNIZED | 60mW | 4.5V~5.5V | - | - | - | 5V | CSA, UL | 3750Vrms | 5.5V | Open Collector, Schottky Clamped | 50mA | - | - | - | 2 | - | - | 60mW | 50mA | 1.5V | 75 ns | DC | 50 ns | LOGIC IC OUTPUT OPTOCOUPLER | 15mA | 7V | 7.5e-8 ns | 10MBd | Unidirectional | 50mA | 24ns | 10 ns | 24ns 10ns | 5V | 20mA | - | - | - | 5mA | 0.05A | 100ns, 100ns | 5kV/μs | 2/0 | - | - | - | - | No | No SVHC | ROHS3 Compliant | Lead Free |