- Manufacturer
- Input Type
- Inputs - Side 1/Side 2
- Moisture Sensitivity Level (MSL)
- Mount
- Mounting Type
- Number of Pins
- Operating Temperature
- Output Type
- Package / Case
- Packaging
- Part Status
- RoHS Status
Attribute column
Categories
Optoisolators - Logic Output
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mount | Mounting Type | Package / Case | Number of Pins | Supplier Device Package | Base Product Number | Mfr | Output Device | Package | Package Type | Product Status | RoHS | Special Features | Operating Temperature | Packaging | Series | Part Status | Connector Type | Type | Voltage - Supply | Frequency | Voltage - Isolation | Output Type | Number of Channels | Voltage - Forward (Vf) (Typ) | Input Type | Data Rate | Rise Time | Rise / Fall Time (Typ) | Current - Output / Channel | Max Input Current | Insertion Loss | Current - DC Forward (If) (Max) | Isolation | VSWR | Propagation Delay tpLH / tpHL (Max) | Common Mode Transient Immunity (Min) | Isolation Voltage | Inputs - Side 1/Side 2 | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() TLP716F(F) Toshiba | 102 | - | - | - | Surface Mount | 6-SOIC (0.268, 6.80mm Width) | - | 6-SDIP Gull Wing | - | Toshiba Semiconductor and Storage | - | Bulk | - | Last Time Buy | - | - | -40°C ~ 100°C | - | - | - | - | - | 4.5V ~ 5.5V | - | 5000Vrms | Push-Pull, Totem Pole | 1 | 1.65V | DC | 15MBd | - | 15ns, 15ns | 10 mA | - | - | 20mA | - | - | 75ns, 75ns | 10kV/µs | - | 1/0 | - | ||
![]() 6N137-300E Isocom Components | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() TLP2955F(F) Toshiba | In Stock | - | - | Through Hole | Through Hole | 8-DIP (0.300, 7.62mm) | 8 | 8-DIP | TLP2955 | Toshiba Semiconductor and Storage | Photo IC | Bulk | DIP | Last Time Buy | Non-Compliant | Gaalas Light-Emitting Diode Coupled with High-Gain | -40°C ~ 125°C | - | TLP 2955 | - | - | - | 3V ~ 20V | - | 5000Vrms | Push-Pull, Totem Pole | 1 | 1.55V | DC | 5Mbps | 16 ns | 16ns, 14ns | 25 mA | 25 mA | - | 25mA | - | - | 250ns, 250ns | 20kV/µs | 5000 Vrms | 1/0 | Lead Free | ||
![]() TLP2748(TP E(O | 19 |
| Datasheet | - | - | - | - | - | - | - | - | Tape & Reel (TR) | - | - | true | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | Datasheet | - | - | - | - | - | - | - | - | Tape & Reel (TR) | - | - | true | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() PE83IR002 Pasternack | 2534 |
| - | - | - | Module, SMA Connectors | - | Module | - | - | - | - | - | - | - | - | - | Bag | - | Active | SMA-FEMALE | Isolator | - | 1 GHz ~ 2 GHz | - | - | - | - | - | - | - | - | - | - | 0.75dB (Max) | - | 17dB (Min) | 1.4 | - | - | - | - | - | ||
![]() PE83IR1032 Pasternack | 958 |
| - | - | - | Module, SMA Connectors | - | Module | - | - | - | - | - | - | - | - | - | Bag | - | Active | SMA-FEMALE | Isolator | - | 1 GHz ~ 2 GHz | - | - | - | - | - | - | - | - | - | - | 0.8dB (Max) | - | 16dB (Min) | 1.5 | - | - | - | - | - | ||
![]() PE83CR1029 Pasternack | 951 |
| - | - | - | Module | - | Module | - | - | - | - | - | - | - | - | - | Bag | - | Active | - | Circulator | - | 32 GHz ~ 36 GHz | - | - | - | - | - | - | - | - | - | - | 1.7dB (Max) | - | 14dB (Min) | 1.8 | - | - | - | - | - | ||
![]() PE83CR1012 Pasternack | 638 |
| - | - | - | Module, SMA Connectors | - | Module | - | - | - | - | - | - | - | - | - | Bag | - | Active | SMA-FEMALE | Circulator | - | 18 GHz ~ 26.5 GHz | - | - | - | - | - | - | - | - | - | - | 0.6dB (Max) | - | 17dB (Min) | 1.4 | - | - | - | - | - | ||
![]() PE83CR007 Pasternack | 2607 |
| - | - | - | Module, SMA Connectors | - | Module | - | - | - | - | - | - | - | - | - | Bag | - | Active | SMA-FEMALE | Circulator | - | 800 MHz ~ 960 MHz | - | - | - | - | - | - | - | - | - | - | 0.75dB (Max) | - | 19dB (Min) | 1.25 | - | - | - | - | - | ||
![]() PE83IR1026 Pasternack | 774 |
| - | - | - | Module, SMA Connectors | - | Module | - | - | - | - | - | - | - | - | - | Bag | - | Active | SMA-FEMALE | Isolator | - | 8 GHz ~ 12 GHz | - | - | - | - | - | - | - | - | - | - | 0.5dB (Max) | - | 20dB (Min) | 1.35 | - | - | - | - | - | ||
![]() PE83IR1035 Pasternack | 2564 |
| - | - | - | Module | - | Module | - | - | - | - | - | - | - | - | - | Bag | - | Active | - | Isolator | - | 22 GHz ~ 33 GHz | - | - | - | - | - | - | - | - | - | - | 1.7dB (Max) | - | 13dB (Min) | 1.8 | - | - | - | - | - | ||
![]() PE83IR006 Pasternack | 2872 |
| - | - | - | Module, SMA Connectors | - | Module | - | - | - | - | - | - | - | - | - | Bag | - | Active | SMA-FEMALE | Isolator | - | 4 GHz ~ 8 GHz | - | - | - | - | - | - | - | - | - | - | 0.75dB (Max) | - | 18dB (Min) | 1.35 | - | - | - | - | - | ||
![]() TLP2748(E Toshiba | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() PE83CR000 Pasternack | 2616 |
| - | - | - | Module, SMA Connectors | - | Module | - | - | - | - | - | - | - | - | - | Bag | - | Active | SMA-FEMALE | Circulator | - | 7 GHz ~ 12.4 GHz | - | - | - | - | - | - | - | - | - | - | 0.75dB (Max) | - | 18dB (Min) | 1.3 | - | - | - | - | - | ||
![]() PE83CR001 Pasternack | 2739 |
| - | - | - | Module, SMA Connectors | - | Module | - | - | - | - | - | - | - | - | - | Bag | - | Active | SMA-FEMALE | Circulator | - | 700 MHz ~ 800 MHz | - | - | - | - | - | - | - | - | - | - | 0.5dB | - | 18dB (Min) | 1.25 | - | - | - | - | - | ||
![]() PE83IR1040 Pasternack | 669 |
| - | - | - | Module, SMA Connectors | - | Module | - | - | - | - | - | - | - | - | - | Bag | - | Active | SMA-FEMALE | Isolator | - | 4 GHz ~ 8 GHz | - | - | - | - | - | - | - | - | - | - | 0.5dB (Max) | - | 19dB (Min) | 1.35 | - | - | - | - | - | ||
![]() PE83IR1038 Pasternack | 2088 |
| - | - | - | Module | - | Module | - | - | - | - | - | - | - | - | - | Bag | - | Active | - | Isolator | - | 35 GHz ~ 42.5 GHz | - | - | - | - | - | - | - | - | - | - | 1.6dB (Max) | - | 14dB (Min) | 1.6 | - | - | - | - | - | ||
![]() PE83CR1031 Pasternack | 2528 |
| - | - | - | Module | - | Module | - | - | - | - | - | - | - | - | - | Bag | - | Active | TYPE-N FEMALE | Circulator | - | 2 GHz ~ 4 GHz | - | - | - | - | - | - | - | - | - | - | 0.6dB (Max) | - | 18dB (Min) | 1.35 | - | - | - | - | - | ||
![]() PE83IR1030 Pasternack | 744 |
| - | - | - | Module, SMA Connectors | - | Module | - | - | - | - | - | - | - | - | - | Bag | - | Active | SMA-FEMALE, SMA-MALE | Isolator | - | 6 GHz ~ 18 GHz | - | - | - | - | - | - | - | - | - | - | 1.5dB (Max) | - | 10dB (Min) | 1.6 | - | - | - | - | - |