- Manufacturer
- Input Type
- Inputs - Side 1/Side 2
- Moisture Sensitivity Level (MSL)
- Mount
- Mounting Type
- Number of Pins
- Operating Temperature
- Output Type
- Package / Case
- Packaging
- Part Status
- RoHS Status
Attribute column
Categories
Optoisolators - Logic Output
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Package / Case | Number of Pins | Supplier Device Package | Base Product Number | Brand | Direction Type | Factory Pack QuantityFactory Pack Quantity | If - Forward Current | Logic Gate Type | Manufacturer | Maximum Forward Current | Maximum Operating Temperature | Maximum Rise Time | Mfr | Minimum Operating Temperature | Mounting | Mounting Styles | Number of Channels per Chip | Output Device | Package | Pd - Power Dissipation | Peak Forward Voltage | Product Status | RoHS | Supplier Package | Unit Weight | Vr - Reverse Voltage | Operating Temperature | Packaging | Series | Subcategory | Voltage - Supply | Pin Count | Voltage - Isolation | Output Type | Number of Channels | Output Current | Voltage - Forward (Vf) (Typ) | Input Type | Data Rate | Rise Time | Product Type | Rise / Fall Time (Typ) | Current - Output / Channel | Reverse Voltage | Screening Level | Current - DC Forward (If) (Max) | Propagation Delay tpLH / tpHL (Max) | Common Mode Transient Immunity (Min) | Isolation Voltage | Inputs - Side 1/Side 2 | Current Transfer Ratio | Vf - Forward Voltage | Product Category | Height | Length | Width |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
Tiny WHSL | 3678 |
| - | Surface Mount | 6-SOIC (0.179", 4.55mm Width), 5 Leads | - | 6-SO, 5 Lead | TLP2363 | Toshiba | Uni-Directional | 3000 | 25 mA | Inverter | Toshiba | 25 mA | + 105 C | 23 ns | Toshiba Semiconductor and Storage | - 40 C | Surface Mount | SMD/SMT | 1 | - | Tape & Reel (TR) | 100 mW | 1.65 V | Active | - | SOIC | - | 5 V | -40°C ~ 105°C | Reel | - | Optocouplers | 2.7V ~ 5.5V | 5 | 3750Vrms | Open Collector | 1 | 25 mA | 1.5V | DC | 10Mbps | 23 ns | High Speed Optocouplers | 23ns, 7ns | 25 mA | 5 V | Extended Industrial | 25mA | 80ns, 80ns | 20kV/μs | 3750 Vrms | 1/0 | - | 1.5 V | High Speed Optocouplers | - | - | - | ||
Tiny WHSL | 10 |
| - | Surface Mount | 6-SOIC (0.179", 4.55mm Width), 5 Leads | - | 6-SO, 5 Lead | TLP2367 | Toshiba | - | 3000 | - | - | Toshiba | - | - | - | Toshiba Semiconductor and Storage | - | - | - | - | - | Tape & Reel (TR) | - | - | Active | Details | - | - | - | -40°C ~ 125°C | Reel | - | Optocouplers | 2.7V ~ 5.5V | - | 3750Vrms | Push-Pull, Totem Pole | 1 | - | 1.6V | DC | 50MBd | - | High Speed Optocouplers | 2ns, 1ns | 10 mA | - | - | 15mA | 20ns, 20ns | 25kV/μs | - | 1/0 | - | - | High Speed Optocouplers | - | - | - | ||
![]() TLP2372(E Toshiba Semiconductor and Storage | 184 |
| - | Surface Mount | 6-SOIC (0.179", 4.55mm Width), 5 Leads | - | 6-SO, 5 Lead | TLP2372 | Toshiba | - | 125 | 8 mA | - | Toshiba | - | + 125 C | - | Toshiba Semiconductor and Storage | - 40 C | - | SMD/SMT | - | - | Tube | 40 mW | - | Active | Details | - | - | 5 V | -40°C ~ 125°C | Tube | - | Optocouplers | 2.2V ~ 5.5V | - | 3750Vrms | Push-Pull, Totem Pole | 1 | 8 mA | 1.53V | DC | 20Mbps | 2.2 ns | High Speed Optocouplers | 2.2ns, 1.6ns | 8 mA | - | - | 8mA | 75ns, 75ns | 20kV/μs | 3750 Vrms | 1/0 | - | 1.9 V | High Speed Optocouplers | - | - | - | ||
Tiny WHSL | 540 |
| - | Surface Mount | 6-SOIC (0.295", 7.50mm Width) | - | 6-SO | TLP5772 | - | - | - | - | - | - | - | - | - | Toshiba Semiconductor and Storage | - | - | - | - | - | Tape & Reel (TR) | - | - | Active | - | - | - | - | -40°C ~ 125°C | - | - | - | 15V ~ 30V | - | 5000Vrms | Push-Pull, Totem Pole | 1 | - | 1.55V | DC | - | - | - | 56ns, 25ns | - | - | - | 8mA | 150ns, 150ns | 35kV/μs | - | 1/0 | - | - | - | - | - | - | ||
Tiny WHSL | 10 |
| - | Surface Mount | 6-SOIC (0.295", 7.50mm Width) | - | 6-SO | TLP5772 | - | - | - | - | - | - | - | - | - | Toshiba Semiconductor and Storage | - | - | - | - | - | Tape & Reel (TR) | - | - | Active | - | - | - | - | -40°C ~ 125°C | - | - | - | 15V ~ 30V | - | 5000Vrms | Push-Pull, Totem Pole | 1 | - | 1.55V | DC | - | - | - | 56ns, 25ns | - | - | - | 8mA | 150ns, 150ns | 35kV/μs | - | 1/0 | - | - | - | - | - | - | ||
Tiny WHSL | 1043 |
| - | Surface Mount | 6-SOIC (0.295", 7.50mm Width) | - | 6-SO | TLP5772 | - | - | - | - | - | - | - | - | - | Toshiba Semiconductor and Storage | - | - | - | - | - | Tape & Reel (TR) | - | - | Active | - | - | - | - | -40°C ~ 125°C | - | - | - | 10V ~ 30V | - | 5000Vrms | Push-Pull, Totem Pole | 1 | - | 1.65V | DC | - | - | - | 56ns, 25ns | - | - | - | 8mA | 150ns, 150ns | 35kV/μs | - | 1/0 | - | - | - | - | - | - | ||
Tiny WHSL | 19 |
| - | Surface Mount | 6-SOIC (0.295", 7.50mm Width) | - | 6-SO | TLP5702 | Toshiba | - | 125 | 20 mA | - | Toshiba | - | + 125 C | - | Toshiba Semiconductor and Storage | - 40 C | - | SMD/SMT | - | - | Tube | 40 mW | - | Active | Details | - | - | 5 V | -40°C ~ 125°C | Tube | - | Optocouplers | 15V ~ 30V | - | 5000Vrms | Push-Pull, Totem Pole | 1 | - | 1.55V | DC | - | 37 ns | Isolated Gate Drivers | 37ns, 50ns | - | - | - | 20mA | 200ns, 200ns | 50kV/μs | 5000 Vrms | 1/0 | - | 1.55 V | Isolated Gate Drivers | - | - | - | ||
Tiny WHSL | 20 |
| - | Surface Mount | 8-SOIC (0.295", 7.50mm Width) | - | 8-SO | TLP2270 | Toshiba | - | 75 | 6 mA | - | Toshiba | - | + 125 C | - | Toshiba Semiconductor and Storage | - 40 C | - | SMD/SMT | - | - | - | 40 mW | - | Active | Details | - | 0.007161 oz | 5 V | -40°C ~ 125°C | Tube | TLP2270 | Optocouplers | 2.7V ~ 5.5V | - | 5000Vrms | Push-Pull, Totem Pole | 2 | 3.2 mA | 1.5V | AC, DC | 20MBd | 1.3 ns | High Speed Optocouplers | 1.3ns, 1ns | 10 mA | - | - | 8mA | 60ns, 60ns | 20kV/μs | 5000 Vrms | 2/0 | - | 1.5 V | High Speed Optocouplers | - | - | - | ||
Tiny WHSL | 1509 |
| - | Surface Mount | 6-SOIC (0.295", 7.50mm Width) | - | 6-SO | - | - | - | - | - | - | - | - | - | - | Toshiba Semiconductor and Storage | - | - | - | - | - | Tape & Reel (TR) | - | - | Active | - | - | - | - | -40°C ~ 125°C | - | - | - | 15V ~ 30V | - | 5000Vrms | Push-Pull, Totem Pole | 1 | - | 1.55V | DC | - | - | - | 37ns, 50ns | - | - | - | 20mA | 200ns, 200ns | 50kV/μs | - | 1/0 | - | - | - | - | - | - | ||
Tiny WHSL | 1934 |
| - | Surface Mount | 6-SOIC (0.295", 7.50mm Width) | - | 6-SO | TLP2710 | Toshiba | - | 1500 | 6 mA | - | Toshiba | - | + 125 C | - | Toshiba Semiconductor and Storage | - 40 C | - | SMD/SMT | - | - | Tape & Reel (TR) | 20 mW | - | Active | Details | - | - | 5 V | -40°C ~ 125°C | Reel | - | Optocouplers | 2.7V ~ 5.5V | - | 5000Vrms | Push-Pull, Totem Pole | 1 | 3.2 mA | 1.9V (Max) | DC | 5MBd | 11 ns | High Speed Optocouplers | 11ns, 13ns | 10 mA | - | - | 8mA | 250ns, 250ns | 25kV/μs | 5000 Vrms | 1/0 | - | 1.53 V | High Speed Optocouplers | - | - | - | ||
Tiny WHSL | 1509 |
| - | Surface Mount | 6-SOIC (0.295", 7.50mm Width) | - | 6-SO | TLP5772 | Toshiba | - | 1500 | 8 mA | - | Toshiba | - | + 125 C | - | Toshiba Semiconductor and Storage | - 40 C | - | SMD/SMT | - | - | Tape & Reel (TR) | 20 mW | - | Active | Details | - | - | 5 V | -40°C ~ 125°C | MouseReel | - | Optocouplers | 15V ~ 30V | - | 5000Vrms | Push-Pull, Totem Pole | 1 | - | 1.55V | DC | - | 56 ns | Isolated Gate Drivers | 56ns, 25ns | - | - | - | 8mA | 150ns, 150ns | 35kV/μs | 5000 Vrms | 1/0 | - | 1.65 V | Isolated Gate Drivers | - | - | - | ||
![]() PS9009-Y-AX Renesas Electronics America Inc | 1399 |
| - | Surface Mount | 6-SOIC (0.295", 7.50mm Width), 5 Leads | - | 5-LSOP | PS9009 | Renesas Electronics | - | 20 | - | - | Renesas Electronics | - | - | - | Renesas Electronics America Inc | - | - | - | - | - | - | - | - | Active | Details | - | - | - | -40°C ~ 125°C | Cut Tape | - | Optocouplers | 4.5V ~ 20V | - | 5000Vrms | Push-Pull, Totem Pole | 1 | - | 1.56V | DC | - | - | Logic Output Optocouplers | 25ns, 4.6ns | 25 mA | - | - | 25mA | 200ns, 200ns | 50kV/μs | - | 1/0 | - | - | Logic Output Optocouplers | mm | mm | mm | ||
Tiny WHSL | 956 |
| - | Surface Mount | 6-SOIC (0.179", 4.55mm Width), 5 Leads | - | 6-SO, 5 Lead | TLP2363 | Toshiba | Uni-Directional | 3000 | 25 mA | Inverter | Toshiba | 25 mA | + 105 C | 23 ns | Toshiba Semiconductor and Storage | - 40 C | Surface Mount | SMD/SMT | 1 | - | Tape & Reel (TR) | 100 mW | 1.65 V | Active | - | SOIC | - | 5 V | -40°C ~ 105°C | Reel | - | Optocouplers | 2.7V ~ 5.5V | 5 | 3750Vrms | Open Collector | 1 | 25 mA | 1.5V | DC | 10Mbps | 23 ns | High Speed Optocouplers | 23ns, 7ns | 25 mA | 5 V | Extended Industrial | 25mA | 80ns, 80ns | 20kV/μs | 3750 Vrms | 1/0 | - | 1.5 V | High Speed Optocouplers | - | - | - | ||
![]() TLP2370(E Toshiba Semiconductor and Storage | 19 |
| - | Surface Mount | 6-SOIC (0.179", 4.55mm Width), 5 Leads | - | 6-SO, 5 Lead | TLP2370 | Toshiba | - | 125 | - | - | Toshiba | - | - | - | Toshiba Semiconductor and Storage | - | - | - | - | - | Tube | - | - | Active | Details | - | - | - | -40°C ~ 125°C | Tube | - | Optocouplers | 2.7V ~ 5.5V | - | 3750Vrms | Push-Pull, Totem Pole | 1 | - | 1.5V | DC | 20Mbps | - | High Speed Optocouplers | 3ns, 2ns | 10 mA | - | - | 8mA | 60ns, 60ns | 20kV/μs | - | 1/0 | - | - | High Speed Optocouplers | - | - | - | ||
Tiny WHSL | 1350 |
| - | Surface Mount | 6-SOIC (0.295", 7.50mm Width) | - | 6-SO | TLP5702 | - | - | - | - | - | - | - | - | - | Toshiba Semiconductor and Storage | - | - | - | - | - | Tape & Reel (TR) | - | - | Active | - | - | - | - | -40°C ~ 125°C | - | - | - | 15V ~ 30V | - | 5000Vrms | Push-Pull, Totem Pole | 1 | - | 1.55V | DC | - | - | - | 37ns, 50ns | - | - | - | 20mA | 200ns, 200ns | 50kV/μs | - | 1/0 | - | - | - | - | - | - | ||
![]() RV1S9262ACCSP-10YV#SC0 Renesas Electronics America Inc | 78 | - | - | Surface Mount | 5-SMD, Gull Wing | 5 | 5-LSSO | - | Renesas Electronics | - | 20 | 20 mA | - | Renesas Electronics | - | + 125 C | - | Renesas Electronics America Inc | - 40 C | - | SMD/SMT | - | Transistor | - | 295 mW | - | Active | Details | - | - | 5 V | -40°C ~ 125°C | MouseReel | RV | Optocouplers | 4.5V ~ 30V | - | 5000Vrms | Push-Pull, Totem Pole | 1 | 25 mA | 1.54V | DC | 15Mbps | - | High Speed Optocouplers | - | 25 mA | - | - | 20mA | 60ns, 60ns | 100kV/μs | 5kV | 1/0 | - | 1.54 V | High Speed Optocouplers | - | - | - | ||
Tiny WHSL | 3019 |
| - | Surface Mount | 6-SOIC (0.179", 4.55mm Width), 5 Leads | - | 6-SO, 5 Lead | TLP2312 | Toshiba | - | 3000 | 8 mA | - | Toshiba | - | + 125 C | - | Toshiba Semiconductor and Storage | - 40 C | - | SMD/SMT | - | - | Tape & Reel (TR) | 40 mW | - | Active | Details | - | - | 5 V | -40°C ~ 125°C | Reel | - | Optocouplers | 2.2V ~ 5.5V | - | 3750Vrms | Push-Pull, Totem Pole | 1 | 8 mA | 1.53V | DC | 5Mbps | 2.2 ns | High Speed Optocouplers | 2.2ns, 1.6ns | 8 mA | - | - | 8mA | 250ns, 250ns | 20kV/μs | 3750 Vrms | 1/0 | - | 1.9 V | High Speed Optocouplers | - | - | - | ||
![]() RV1S9262ACCSP-10YC#SC0 Renesas Electronics America Inc | 3191 |
| - | Surface Mount | 5-SMD, Gull Wing | 5 | 5-LSSO | - | Renesas Electronics | - | 20 | 20 mA | - | Renesas Electronics | - | + 125 C | - | Renesas Electronics America Inc | - 40 C | - | SMD/SMT | - | Transistor | - | 295 mW | - | Active | Details | - | - | 5 V | -40°C ~ 125°C | MouseReel | RV | Optocouplers | 4.5V ~ 30V | - | 5000Vrms | Push-Pull, Totem Pole | 1 | 25 mA | 1.54V | DC | 15Mbps | - | High Speed Optocouplers | - | 25 mA | - | - | 20mA | 60ns, 60ns | 100kV/μs | 5kV | 1/0 | - | 1.54 V | High Speed Optocouplers | - | - | - | ||
![]() RV1S9062ACCSP-10YC#SC0 Renesas Electronics America Inc | 92 | - | - | Surface Mount | 6-SOIC (0.295", 7.50mm Width), 5 Leads | 5 | 5-LSOP | - | Renesas Electronics | - | 20 | 25 mA | - | Renesas Electronics | - | + 125 C | - | Renesas Electronics America Inc | - 40 C | - | SMD/SMT | - | Transistor | - | 250 mW | - | Active | Details | - | - | 5 V | -40°C ~ 125°C | Cut Tape | RV1S9x6xA | Optocouplers | 4.5V ~ 30V | - | 5000Vrms | Push-Pull, Totem Pole | 1 | 25 mA | 1.54V | DC | 15Mbps | - | High Speed Optocouplers | - | 25 mA | - | - | 25mA | 60ns, 60ns | 100kV/μs | 5kV | 1/0 | - | 1.54 V | High Speed Optocouplers | - | - | - | ||
![]() TLP2312(E Toshiba Semiconductor and Storage | 10 |
| - | Surface Mount | 6-SOIC (0.179", 4.55mm Width), 5 Leads | - | 6-SO, 5 Lead | TLP2312 | Toshiba | - | 125 | 8 mA | - | Toshiba | - | + 125 C | - | Toshiba Semiconductor and Storage | - 40 C | - | SMD/SMT | - | - | Tube | 40 mW | - | Active | Details | - | - | 5 V | -40°C ~ 125°C | Tube | - | Optocouplers | 2.2V ~ 5.5V | - | 3750Vrms | Push-Pull, Totem Pole | 1 | 8 mA | 1.53V | DC | 5Mbps | 2.2 ns | High Speed Optocouplers | 2.2ns, 1.6ns | 8 mA | - | - | 8mA | 250ns, 250ns | 20kV/μs | 3750 Vrms | 1/0 | - | 1.9 V | High Speed Optocouplers | - | - | - |