- Manufacturer
- Input Type
- Inputs - Side 1/Side 2
- Moisture Sensitivity Level (MSL)
- Mount
- Mounting Type
- Number of Pins
- Operating Temperature
- Output Type
- Package / Case
- Packaging
- Part Status
- RoHS Status
Attribute column
Categories
Optoisolators - Logic Output
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Package / Case | Supplier Device Package | Base Product Number | Brand | Factory Pack QuantityFactory Pack Quantity | If - Forward Current | Manufacturer | Mfr | Package | Product Status | RoHS | Operating Temperature | Packaging | Series | Subcategory | Voltage - Supply | Voltage - Isolation | Output Type | Number of Channels | Voltage - Forward (Vf) (Typ) | Input Type | Data Rate | Product Type | Rise / Fall Time (Typ) | Current - Output / Channel | Current - DC Forward (If) (Max) | Propagation Delay tpLH / tpHL (Max) | Common Mode Transient Immunity (Min) | Inputs - Side 1/Side 2 | Vf - Forward Voltage | Product Category |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() H11L3SR2M Aptina | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() TLP105(MBS-TPL,F) Toshiba | In Stock | - | - | Surface Mount | 6-SOIC (0.173, 4.40mm Width), 5 Leads | 6-MFSOP, 5 Lead | - | - | - | - | - | Toshiba Semiconductor and Storage | Bulk | Last Time Buy | - | -40°C ~ 100°C | - | - | - | 4.5V ~ 20V | 3750Vrms | Push-Pull, Totem Pole | 1 | 1.57V | DC | 5Mbps | - | 30ns, 30ns | 50 mA | 20mA | 250ns, 250ns | 10kV/µs | 1/0 | - | - | ||
![]() TLP358(D4-LF5,F) Toshiba | In Stock | - | - | Surface Mount | 8-SMD, Gull Wing | 8-SMD | TLP358 | - | - | - | - | Toshiba Semiconductor and Storage | Bulk | Last Time Buy | - | -40°C ~ 100°C | - | - | - | 15V ~ 30V | 3750Vrms | Push-Pull, Totem Pole | 1 | 1.57V | DC | - | - | 17ns, 17ns | 5.5 A | 20mA | 500ns, 500ns | 20kV/µs | 1/0 | - | - | ||
![]() H11N1SR2VM Fairchild | In Stock | - | - | Surface Mount | 6-SMD, Gull Wing | 6-SMD | - | - | - | - | - | Fairchild Semiconductor | Bulk | Active | - | -40°C ~ 85°C | - | - | - | 4V ~ 15V | 4170Vrms | Open Collector | 1 | 1.4V | DC | 5MHz | - | 7.5ns, 12ns | 50 mA | 30mA | 330ns, 330ns | - | 1/0 | - | - | ||
![]() TLP105(TPR,F) Toshiba | In Stock | - | - | Surface Mount | 6-SOIC (0.173, 4.40mm Width), 5 Leads | 6-MFSOP, 5 Lead | TLP105 | - | - | - | - | Toshiba Semiconductor and Storage | Bulk | Last Time Buy | - | -40°C ~ 100°C | - | - | - | 4.5V ~ 20V | 3750Vrms | Push-Pull, Totem Pole | 1 | 1.57V | DC | 5Mbps | - | 30ns, 30ns | 25 mA | 20mA | 250ns, 250ns | 10kV/µs | 1/0 | - | - | ||
![]() FOD0710R2 Fairchild | 3420 | - | - | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | 8-SOIC | - | - | - | - | - | Fairchild Semiconductor | Bulk | Active | - | -40°C ~ 100°C | - | - | - | 4.5V ~ 5.5V | 3750Vrms | Push-Pull, Totem Pole | 1 | - | Logic | 12.5Mbps | - | 5ns, 4.5ns | 10 mA | - | 40ns, 40ns | 20kV/µs | 1/0 | - | - | ||
![]() TLP2768F(D4MBSTP,F Toshiba | In Stock | - | - | Surface Mount | 6-SOIC (0.268, 6.80mm Width) | 6-SDIP Gull Wing | - | - | - | - | - | Toshiba Semiconductor and Storage | Bulk | Last Time Buy | - | -40°C ~ 125°C | - | - | - | 2.7V ~ 5.5V | 5000Vrms | Open Collector, Schottky Clamped | 1 | 1.55V | DC | 20MBd | - | 30ns, 30ns | 25 mA | 25mA | 60ns, 60ns | 20kV/µs | 1/0 | - | - | ||
![]() TLP9104A(ND-TL,F) Toshiba | In Stock | - | - | - | - | - | - | - | - | - | - | Toshiba Semiconductor and Storage | Bulk | Last Time Buy | - | - | - | * | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() FOD2200 Fairchild | 20 | - | - | Through Hole | 8-DIP (0.300, 7.62mm) | 8-DIP | - | - | - | - | - | Fairchild Semiconductor | Tube | Obsolete | - | -40°C ~ 85°C | - | - | - | 4.5V ~ 20V | 5000Vrms | Tri-State | 1 | 1.4V | DC | 2.5MBd | - | 80ns, 25ns | 25 mA | 10mA | 300ns, 300ns | 10kV/µs | 1/0 | - | - | ||
![]() TLP2955F(TP4,F) Toshiba | In Stock | - | - | Surface Mount | 8-SMD, Gull Wing | 8-SMD | TLP2955 | - | - | - | - | Toshiba Semiconductor and Storage | Bulk | Last Time Buy | - | -40°C ~ 125°C | - | - | - | 3V ~ 20V | 5000Vrms | Push-Pull, Totem Pole | 1 | 1.55V | DC | 5Mbps | - | 16ns, 14ns | 25 mA | 25mA | 250ns, 250ns | 20kV/µs | 1/0 | - | - | ||
![]() TLP9104(SND-TPL,F) Toshiba | In Stock | - | - | - | - | - | - | - | - | - | - | Toshiba Semiconductor and Storage | Bulk | Last Time Buy | - | - | - | * | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() PS9122-F3-L-AX Renesas | In Stock | - | - | - | - | - | - | Renesas Electronics | 2500 | 10 mA | Renesas Electronics | - | - | - | Details | - | Reel | OPTOCOUPLER | Optocouplers | - | - | - | - | - | - | 1 Mb/s | High Speed Optocouplers | - | - | - | - | - | - | 1.6 V | High Speed Optocouplers | ||
![]() TLP2958(PP,F) Toshiba | In Stock | - | - | Through Hole | 8-DIP (0.300, 7.62mm) | 8-DIP | TLP2958 | - | - | - | - | Toshiba Semiconductor and Storage | Bulk | Last Time Buy | - | -40°C ~ 125°C | - | - | - | 3V ~ 20V | 5000Vrms | Push-Pull, Totem Pole | 1 | 1.55V | DC | 5Mbps | - | 15ns, 10ns | 25 mA | 25mA | 250ns, 250ns | 20kV/µs | 1/0 | - | - | ||
![]() TLP2066(TPL,F) Toshiba | 8800 | - | - | Surface Mount | 6-SOIC (0.173, 4.40mm Width), 5 Leads | 6-MFSOP, 5 Lead | TLP2066 | - | - | - | - | Toshiba Semiconductor and Storage | Bulk | Last Time Buy | - | -40°C ~ 100°C | - | - | - | 3V ~ 3.6V | 3750Vrms | Push-Pull, Totem Pole | 1 | 1.6V | DC | 20Mbps | - | 5ns, 4ns | 10 mA | 25mA | 60ns, 60ns | 15kV/µs | 1/0 | - | - | ||
![]() HCPL2630M Fairchild | In Stock | - | - | Through Hole | 8-DIP (0.300, 7.62mm) | 8-DIP | - | - | - | - | - | Fairchild Semiconductor | Bulk | Active | - | -40°C ~ 85°C | - | - | - | 4.5V ~ 5.5V | 5000Vrms | Open Collector | 2 | 1.45V | DC | 10Mbps | - | 30ns, 10ns | 50 mA | 30mA | 75ns, 75ns | 10kV/µs (Typ) | 2/0 | - | - | ||
![]() FOD8163SD Fairchild | In Stock | - | - | Surface Mount | 4-SMD, Gull Wing | 4-SMD | - | - | - | - | - | Fairchild Semiconductor | Bulk | Obsolete | - | -30°C ~ 100°C | - | - | - | - | 5000Vrms | Darlington | 1 | 1.2V | AC, DC | - | - | 60µs, 53µs | 80 mA | 50mA | - | - | - | - | - | ||
![]() HCPL2611M Fairchild | In Stock | - | - | Through Hole | 8-DIP (0.300, 7.62mm) | 8-DIP | - | - | - | - | - | Fairchild Semiconductor | Bulk | Active | - | -40°C ~ 100°C | - | - | - | 4.5V ~ 5.5V | 5000Vrms | Open Collector | 1 | 1.45V | DC | 10Mbps | - | 50ns, 12ns | 50 mA | 50mA | 75ns, 75ns | 10kV/µs | 1/0 | - | - | ||
![]() TLP2768F(TP,F) Toshiba | In Stock | - | - | Surface Mount | 6-SOIC (0.268, 6.80mm Width) | 6-SDIP Gull Wing | TLP2768 | - | - | - | - | Toshiba Semiconductor and Storage | Bulk | Last Time Buy | - | -40°C ~ 125°C | - | - | - | 2.7V ~ 5.5V | 5000Vrms | Open Collector | 1 | 1.55V | DC | 20MBd | - | 30ns, 30ns | 25 mA | 25mA | 60ns, 60ns | 20kV/µs | 1/0 | - | - | ||
![]() TLP108(TPR,F) Toshiba | In Stock | - | - | Surface Mount | 6-SOIC (0.173, 4.40mm Width), 5 Leads | 6-MFSOP, 5 Lead | - | - | - | - | - | Toshiba Semiconductor and Storage | Bulk | Last Time Buy | - | -40°C ~ 100°C | - | - | - | 4.5V ~ 20V | 3750Vrms | Push-Pull, Totem Pole | 1 | 1.57V | DC | 5Mbps | - | 30ns, 30ns | 25 mA | 20mA | 250ns, 250ns | 10kV/µs | 1/0 | - | - | ||
![]() TLP716(D4-TP,F) Toshiba | In Stock | - | - | Surface Mount | 6-SOIC (0.268, 6.80mm Width) | 6-SDIP Gull Wing | TLP716 | - | - | - | - | Toshiba Semiconductor and Storage | Bulk | Last Time Buy | - | -40°C ~ 100°C | - | - | - | 4.5V ~ 5.5V | 5000Vrms | Push-Pull, Totem Pole | 1 | 1.65V | DC | 15MBd | - | 15ns, 15ns | 10 mA | 20mA | 75ns, 75ns | 10kV/µs | 1/0 | - | - |