- Manufacturer
- Input Type
- Inputs - Side 1/Side 2
- Moisture Sensitivity Level (MSL)
- Mount
- Mounting Type
- Number of Pins
- Operating Temperature
- Output Type
- Package / Case
- Packaging
- Part Status
- RoHS Status
Attribute column
Categories
Optoisolators - Logic Output
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Package / Case | Supplier Device Package | Base Product Number | Body dimensions | Capacitance tolerance | Capacitors series | Case | Case - inch | Case - mm | Certificates | Common Mode Transient Immunity (CMTI) | ESR value | Gross weight | Isolation Voltage(rms) | Kind of capacitor | Mfr | Mounting | Operating current | Package | Product Status | Propagation Delay tpLH/tpHL | RoHS | Type of capacitor | Operating temperature | Operating Temperature | Packaging | Series | Tolerance | Part Status | Capacitance | Voltage - Supply | Voltage - Isolation | Output Type | Number of Channels | Voltage - Forward (Vf) (Typ) | Input Type | Data Rate | Rise / Fall Time (Typ) | Current - Output / Channel | Voltage - Output (Max) | Current - DC Forward (If) (Max) | Propagation Delay tpLH / tpHL (Max) | Common Mode Transient Immunity (Min) | Inputs - Side 1/Side 2 | Turn On / Turn Off Time (Typ) | Operating voltage |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() TCN4336M050R0200E KYOCERA AVX | In Stock | - | - | - | - | - | - | - | - | TCN | 4 | 2924 | 7361 | RoHS compliant | - | 0.2Ω | 0.1g | - | low ESR | - | SMD | - | - | - | - | - | polymer | -55...105°C | - | - | - | ±20% | - | 33µF | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 50V DC | ||
![]() RPA0812681M010K KYOCERA AVX | 743 |
| - | - | - | - | - | Ø8x12mm | 20% | RPA | - | - | - | RoHS compliant | - | 15mΩ | 0.1g | - | - | - | SMD | 4.8A | - | - | - | - | polymer | -55...105°C | - | - | - | - | - | 680µF | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 10V DC | ||
![]() TLP9104A(FD-TL,F) Toshiba | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Toshiba Semiconductor and Storage | - | - | Bulk | Last Time Buy | - | - | - | - | - | - | * | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() TLP105(TPR,F) Toshiba | In Stock | - | - | Surface Mount | 6-SOIC (0.173, 4.40mm Width), 5 Leads | 6-MFSOP, 5 Lead | TLP105 | - | - | - | - | - | - | - | - | - | - | - | - | Toshiba Semiconductor and Storage | - | - | Bulk | Last Time Buy | - | - | - | - | -40°C ~ 100°C | - | - | - | - | - | 4.5V ~ 20V | 3750Vrms | Push-Pull, Totem Pole | 1 | 1.57V | DC | 5Mbps | 30ns, 30ns | 25 mA | - | 20mA | 250ns, 250ns | 10kV/µs | 1/0 | - | - | ||
![]() TLP9104(SND-TPL,F) Toshiba | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Toshiba Semiconductor and Storage | - | - | Bulk | Last Time Buy | - | - | - | - | - | - | * | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() TLP9104A(ND-TL,F) Toshiba | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Toshiba Semiconductor and Storage | - | - | Bulk | Last Time Buy | - | - | - | - | - | - | * | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() FOD2200 Fairchild | 20 | - | - | Through Hole | 8-DIP (0.300, 7.62mm) | 8-DIP | - | - | - | - | - | - | - | - | - | - | - | - | - | Fairchild Semiconductor | - | - | Tube | Obsolete | - | - | - | - | -40°C ~ 85°C | - | - | - | - | - | 4.5V ~ 20V | 5000Vrms | Tri-State | 1 | 1.4V | DC | 2.5MBd | 80ns, 25ns | 25 mA | - | 10mA | 300ns, 300ns | 10kV/µs | 1/0 | - | - | ||
![]() TLP2768F(D4MBSTP,F Toshiba | In Stock | - | - | Surface Mount | 6-SOIC (0.268, 6.80mm Width) | 6-SDIP Gull Wing | - | - | - | - | - | - | - | - | - | - | - | - | - | Toshiba Semiconductor and Storage | - | - | Bulk | Last Time Buy | - | - | - | - | -40°C ~ 125°C | - | - | - | - | - | 2.7V ~ 5.5V | 5000Vrms | Open Collector, Schottky Clamped | 1 | 1.55V | DC | 20MBd | 30ns, 30ns | 25 mA | - | 25mA | 60ns, 60ns | 20kV/µs | 1/0 | - | - | ||
![]() H11N1TVM Fairchild | In Stock | - | - | Through Hole | 6-DIP (0.400, 10.16mm) | 6-DIP | - | - | - | - | - | - | - | - | - | - | - | - | - | Fairchild Semiconductor | - | - | Bulk | Active | - | - | - | - | -40°C ~ 85°C | - | - | - | - | - | 4V ~ 15V | 4170Vrms | Open Collector | 1 | 1.4V | DC | 5MHz | 7.5ns, 12ns | 50 mA | - | 30mA | 330ns, 330ns | - | 1/0 | - | - | ||
![]() HCPL2611M Fairchild | In Stock | - | - | Through Hole | 8-DIP (0.300, 7.62mm) | 8-DIP | - | - | - | - | - | - | - | - | - | - | - | - | - | Fairchild Semiconductor | - | - | Bulk | Active | - | - | - | - | -40°C ~ 100°C | - | - | - | - | - | 4.5V ~ 5.5V | 5000Vrms | Open Collector | 1 | 1.45V | DC | 10Mbps | 50ns, 12ns | 50 mA | - | 50mA | 75ns, 75ns | 10kV/µs | 1/0 | - | - | ||
![]() FOD0720R2 Fairchild | 4800 | - | - | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | 8-SOIC | - | - | - | - | - | - | - | - | - | - | - | - | - | Fairchild Semiconductor | - | - | Bulk | Active | - | - | - | - | -40°C ~ 100°C | - | - | - | - | - | 4.5V ~ 5.5V | 3750Vrms | Push-Pull, Totem Pole | 1 | - | Logic | 25Mbps | 5ns, 4.5ns | 10 mA | - | - | 40ns, 40ns | 20kV/µs | 1/0 | - | - | ||
![]() H11N2TVM Fairchild | In Stock | - | - | Through Hole | 6-DIP (0.400, 10.16mm) | 6-DIP | H11N | - | - | - | - | - | - | - | - | - | - | - | - | Fairchild Semiconductor | - | - | Bulk | Active | - | - | - | - | -40°C ~ 85°C | - | - | - | - | - | 4V ~ 15V | 4170Vrms | Open Collector | 1 | 1.4V | DC | 5MHz | 7.5ns, 12ns | 50 mA | - | 30mA | 330ns, 330ns | - | 1/0 | - | - | ||
Tiny WHSL | 2 |
| - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Tape & Reel (TR) | - | - | true | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 6N137(SL)(T1) CT Micro International | 5000 |
| Datasheet | - | - | - | - | - | - | - | - | - | - | - | 10kV/us | - | - | 5kV | - | - | - | - | Tape & Reel (TR) | - | 75ns | true | - | - | -55℃~+100℃ | - | - | - | - | - | - | - | - | 1 | - | DC | 10Mbit/s | - | - | - | - | - | - | - | - | - | ||
![]() TLP2761(TP4 E(T | In Stock | - | Datasheet | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Tape & Reel (TR) | - | - | true | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() HCPL0601 Aptina | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() H11L3SR2M Aptina | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() HCPL2611V Fairchild | 20000 | - | - | Through Hole | 8-DIP (0.300, 7.62mm) | 8-DIP | - | - | - | - | - | - | - | - | - | - | - | - | - | Fairchild Semiconductor | - | - | Tube | Obsolete | - | - | - | - | -40°C ~ 85°C | - | - | - | - | - | 4.5V ~ 5.5V | 2500Vrms | Open Collector | 1 | 1.4V | DC | 10Mbps | 50ns, 12ns | 50 mA | - | 50mA | 75ns, 75ns | 10kV/µs | 1/0 | - | - | ||
Tiny WHSL | In Stock | - | Datasheet | Surface Mount | 6-SMD (4 Leads), Gull Wing | 6-MFSOP, 4 Lead | TLP190 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C ~ 85°C | Bulk | - | - | Obsolete | - | - | 2500Vrms | Photovoltaic | 1 | 1.4V | DC | - | - | 12μA | 8V | 50 mA | - | - | - | 200μs, 1ms | - | ||
![]() TLP2745(TP4 E(O | In Stock | - | Datasheet | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Tape & Reel (TR) | - | - | true | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - |