- Manufacturer
- Input Type
- Inputs - Side 1/Side 2
- Moisture Sensitivity Level (MSL)
- Mount
- Mounting Type
- Number of Pins
- Operating Temperature
- Output Type
- Package / Case
- Packaging
- Part Status
- RoHS Status
Attribute column
Categories
Optoisolators - Logic Output
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Contact Plating | Mount | Mounting Type | Package / Case | Number of Pins | Supplier Device Package | Number of Elements | Usage Level | Operating Temperature | Packaging | Published | Series | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | ECCN Code | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Additional Feature | HTS Code | Max Power Dissipation | Voltage - Supply | Supply Voltage | Reach Compliance Code | Voltage - Isolation | Output Type | Max Output Current | Configuration | Number of Channels | Power Dissipation | Output Current | Voltage - Forward (Vf) (Typ) | Propagation Delay | Input Type | Turn On Delay Time | Optoelectronic Device Type | Forward Current | Max Output Voltage | Response Time | Data Rate | Direction | Output Current per Channel | Rise Time | Forward Voltage | Fall Time (Typ) | Rise / Fall Time (Typ) | Forward Current-Max | Reverse Breakdown Voltage | Current - DC Forward (If) (Max) | On-State Current-Max | Propagation Delay tpLH / tpHL (Max) | Common Mode Transient Immunity (Min) | Inputs - Side 1/Side 2 | Reverse Voltage (DC) | Current Transfer Ratio | Hysteresis Ratio-Nom | Radiation Hardening | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() PS9113-V-AX CEL | In Stock | - | Datasheet | - | - | Surface Mount | Surface Mount | 6-SOIC (0.173, 4.40mm Width), 5 Leads | 5 | 5-SO | 1 | - | -40°C~100°C | Bulk | - | - | - | - | Discontinued | 1 (Unlimited) | - | - | 100°C | -40°C | - | - | 100mW | 4.5V~20V | - | - | 3750Vrms | Open Collector | - | - | 1 | 100mW | 15mA | 1.65V | 500 ns | DC | 750 ns | - | 25mA | - | - | 1Mbps | Unidirectional | 15mA | - | 1.65V | - | - | - | 5V | 25mA | - | 750ns, 500ns | 15kV/μs | 1/0 | - | 110 % | - | No | ROHS3 Compliant | - | ||
![]() PS9151-AX CEL | In Stock | - | Datasheet | 10 Weeks | - | Surface Mount | Surface Mount | 6-SOIC (0.173, 4.40mm Width), 5 Leads | 5 | 5-SO | - | - | -40°C~100°C | Strip | - | NEPOC | - | - | Active | 1 (Unlimited) | - | - | 100°C | -40°C | - | - | 300mW | 4.5V~5.5V | - | - | 3750Vrms | Push-Pull, Totem Pole | - | - | 1 | - | - | 1.65V | 60 ns | DC | 60 ns | - | 10mA | 5V | - | 15Mbps | Unidirectional | 2mA | 4ns | 1.65V | 4 ns | 4ns 4ns | - | - | 20mA | - | 60ns, 60ns | 15kV/μs | 1/0 | 5V | - | - | No | ROHS3 Compliant | Lead Free | ||
![]() HCPL-7710-520E Broadcom Limited | 5 |
| - | 17 Weeks | - | Surface Mount | Surface Mount | 8-SMD, Gull Wing | 8 | - | 1 | - | -40°C~100°C | Tape & Reel (TR) | 2013 | - | e3 | - | Active | 1 (Unlimited) | EAR99 | Matte Tin (Sn) | - | - | UL RECOGNIZED | - | 150mW | 4.5V~5.5V | - | - | 5000Vrms | Push-Pull, Totem Pole | 10mA | SINGLE | 1 | 150mW | 10mA | - | 40 ns | Logic | 40 ns | - | 10mA | - | - | 12.5MBd | Unidirectional | 10mA | 9ns | - | 8 ns | 13ns 5ns | - | - | - | - | 40ns, 40ns | 10kV/μs | 1/0 | - | - | - | No | ROHS3 Compliant | Lead Free | ||
![]() 8102801EA Broadcom Limited | 5 |
| Datasheet | 17 Weeks | - | Through Hole | Through Hole | 16-DIP (0.300, 7.62mm) | 16 | - | 2 | Military grade | -55°C~125°C | Tube | 2015 | - | e0 | - | Active | 1 (Unlimited) | EAR99 | Tin/Lead (Sn/Pb) | - | - | OPEN COLLECTOR, TTL COMPATIBLE, HIGH RELIABILITY | 8541.40.80.00 | 200mW | 4.5V~5.5V | 5V | not_compliant | 1500VDC | Open Collector, Schottky Clamped | 25mA | - | 2 | 200mW | 25mA | 1.55V | 140 ns | DC | 140 ns | LOGIC IC OUTPUT OPTOCOUPLER | 20mA | - | 3.5e-8 ns | 10MBd | Unidirectional | 25mA | 90ns | - | 40 ns | 35ns 35ns | - | 5V | - | - | 100ns, 100ns | 1kV/μs | 2/0 | - | - | 0.0125 | Yes | Non-RoHS Compliant | - | ||
Tiny WHSL | 2839 |
| Datasheet | 12 Weeks | - | - | Surface Mount | 6-SOIC (0.179, 4.55mm Width), 5 Leads | - | - | - | - | -40°C~125°C | Tape & Reel (TR) | 2016 | - | - | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | 2.7V~5.5V | - | - | 3750Vrms | Push-Pull, Totem Pole | - | - | 1 | - | - | 1.6V | - | DC | - | LOGIC IC OUTPUT OPTOCOUPLER | - | - | - | 50MBd | - | - | - | - | - | 2ns 1ns | - | - | 15mA | - | 20ns, 20ns | 25kV/μs | 1/0 | - | - | - | - | RoHS Compliant | - | ||
![]() HCPL-0661#500 Broadcom Limited | 5 |
| - | 22 Weeks | - | Surface Mount | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | 8 | - | 2 | - | -40°C~85°C | Tape & Reel (TR) | 2013 | - | e3 | - | Active | 1 (Unlimited) | EAR99 | Matte Tin (Sn) | - | - | TTL COMPATIBLE, UL RECOGNIZED | - | 60mW | 4.5V~5.5V | 5V | - | 3750Vrms | Open Collector, Schottky Clamped | 50mA | - | 2 | 60mW | 50mA | 1.5V | 75 ns | DC | 75 ns | LOGIC IC OUTPUT OPTOCOUPLER | 15mA | - | 1e-7 ns | 10MBd | Unidirectional | 50mA | 24ns | - | 10 ns | 24ns 10ns | - | 5V | - | 0.05A | 100ns, 100ns | 15kV/μs | 2/0 | - | - | - | No | Non-RoHS Compliant | Contains Lead | ||
![]() PS9303L2-E3-AX Renesas Electronics America | 42000 |
| Datasheet | 16 Weeks | - | - | Surface Mount | 6-SOIC (0.268, 6.80mm Width) | 6 | - | 1 | - | -40°C~100°C | Tape & Reel (TR) | 2009 | NEPOC | e4 | yes | Active | 1 (Unlimited) | - | Nickel/Palladium/Gold (Ni/Pd/Au) | - | - | UL RECOGNIZED | - | 210mW | 4.5V~20V | - | - | 5000Vrms | Push-Pull, Totem Pole | - | SINGLE | 1 | - | - | 1.6V | 550 ns | DC | 550 ns | LOGIC IC OUTPUT OPTOCOUPLER | - | - | - | 1Mbps | Unidirectional | - | - | - | 90 ns | 120ns 90ns | - | - | 20mA | 0.025A | 500ns, 550ns | 15kV/μs | 1/0 | - | - | - | No | ROHS3 Compliant | - | ||
![]() PS9924-Y-V-F3-AX Renesas Electronics America | 1500 |
| - | 16 Weeks | - | Surface Mount | Surface Mount | 8-SOIC (0.543, 13.80mm Width) | 8 | - | 1 | Industrial grade | -40°C~110°C | Tape & Reel (TR) | - | - | - | yes | Active | 1 (Unlimited) | - | - | - | - | UL APPROVED, VDE APPROVED | - | 250mW | 2.7V~5.5V | 5.5V | - | 7500Vrms | Open Collector | - | SINGLE | 1 | 250mW | 25mA | 1.56V | 75 ns | DC | 75 ns | LOGIC IC OUTPUT OPTOCOUPLER | 25mA | - | 1e-7 ns | 10Mbps | Unidirectional | - | - | - | 5 ns | 20ns 5ns | - | 5V | - | 0.025A | 75ns, 75ns | 15kV/μs | 1/0 | - | - | - | No | ROHS3 Compliant | - | ||
![]() HCPL0639R1 ON Semiconductor | In Stock | - | Datasheet | - | - | - | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | - | 8-SOIC | - | - | -40°C~85°C | Tape & Reel (TR) | - | - | - | - | Obsolete | 1 (Unlimited) | - | - | - | - | - | - | - | 4.5V~5.5V | - | - | 3750Vrms | Open Collector, Schottky Clamped | - | - | 2 | - | - | 1.75V Max | - | DC | - | - | - | - | - | 10Mbps | - | - | - | - | - | 17ns 5ns | - | - | - | - | 75ns, 75ns | 25kV/μs | 2/0 | - | - | - | - | - | - | ||
Tiny WHSL | 33 | - | Datasheet | 12 Weeks | - | Surface Mount | Surface Mount | 6-SOIC (0.179, 4.55mm Width), 5 Leads | - | - | - | - | -40°C~125°C | Tube | 2015 | - | - | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | 2.7V~5.5V | - | - | 3750Vrms | Push-Pull, Totem Pole | - | - | 1 | - | - | 1.61V | 40 ns | DC | - | LOGIC IC OUTPUT OPTOCOUPLER | - | - | - | 20MBd | - | 10mA | - | - | - | 15ns 15ns | - | - | 25mA | - | 40ns, 40ns | 20kV/μs | 1/0 | - | - | - | - | RoHS Compliant | - | ||
Tiny WHSL | 4494 | - | Datasheet | 12 Weeks | - | Surface Mount | Surface Mount | 6-SOIC (0.179, 4.55mm Width), 5 Leads | - | - | - | - | -40°C~125°C | Tube | 2015 | - | - | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | 2.7V~5.5V | - | unknown | 3750Vrms | Push-Pull, Totem Pole | - | - | 1 | - | - | 1.5V | 80 ns | DC | - | LOGIC IC OUTPUT OPTOCOUPLER | - | - | - | 15MBd | - | 10mA | - | - | - | 3ns 3ns | - | - | - | - | 80ns, 80ns | 20kV/μs | 1/0 | - | - | - | - | RoHS Compliant | - | ||
Tiny WHSL | 437 | - | Datasheet | 12 Weeks | - | - | Surface Mount | 6-SOIC (0.295, 7.50mm Width) | - | - | 1 | - | -40°C~125°C | Tape & Reel (TR) | 2015 | - | - | - | Active | 1 (Unlimited) | - | - | - | - | UL APPROVED | - | - | 2.7V~5.5V | - | - | 5000Vrms | Push-Pull, Totem Pole | - | COMPLEX | 1 | - | - | 1.5V | - | AC, DC | - | LOGIC IC OUTPUT OPTOCOUPLER | - | - | - | 15MBd | - | - | - | - | - | 3ns 3ns | 0.006A | - | - | - | 80ns, 80ns | 20kV/μs | 1/0 | - | - | - | - | RoHS Compliant | - | ||
![]() ACPL-K72T-060E Broadcom Limited | 1357 |
| - | 26 Weeks | - | Surface Mount | Surface Mount | 8-SOIC (0.268, 6.81mm Width) | 8 | - | - | Automotive grade | -40°C~125°C | Tube | 2016 | - | - | - | Active | 1 (Unlimited) | - | - | - | - | - | - | 40mW | 3V~5.5V | - | - | 5000Vrms | Push-Pull, Totem Pole | - | - | 1 | 40mW | - | 1.5V | 100 ns | DC | 35 ns | - | 20mA | - | - | - | Unidirectional | - | - | - | 10 ns | 10ns 10ns | - | 5V | - | - | 100ns, 100ns | 25kV/μs | 1/0 | - | - | - | No | ROHS3 Compliant | - | ||
Tiny WHSL | 21750 | - | Datasheet | 12 Weeks | - | - | Surface Mount | 8-SMD, Gull Wing | - | - | - | - | -40°C~125°C | Tape & Reel (TR) | 2008 | - | - | - | Active | Not Applicable | - | - | - | - | - | - | 260mW | 10V~30V | - | - | 3750Vrms | Push-Pull, Totem Pole | - | - | 1 | - | - | 1.57V | 500 ns | DC | - | LOGIC IC OUTPUT OPTOCOUPLER | - | - | - | - | Unidirectional | - | - | - | 50 ns | 50ns 50ns | - | - | 20mA | - | 500ns, 500ns | 40kV/μs | 1/0 | - | - | - | - | RoHS Compliant | - | ||
![]() PC411L0YIP0F Sharp Microelectronics | In Stock | - | Datasheet | - | - | Surface Mount | Surface Mount | 6-SOIC (0.173, 4.40mm Width), 5 Leads | 5 | 5-MFP | - | - | -40°C~85°C | Cut Tape (CT) | 1998 | OPIC™ | - | - | Obsolete | 1 (Unlimited) | - | - | 85°C | -40°C | - | - | - | 4.5V~5.5V | - | - | 3750Vrms | Push-Pull, Totem Pole | - | - | 1 | - | - | 1.6V | 27 ns | DC | - | - | - | - | - | 15Mbps | - | 2mA | 4ns | - | 3 ns | 4ns 3ns | - | - | 20mA | - | 60ns, 60ns | 15kV/μs | 1/0 | - | - | - | - | RoHS Compliant | Lead Free | ||
![]() ACPL-071L-060E Broadcom Limited | 1909 |
| - | 17 Weeks | - | Surface Mount | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | 8 | - | 1 | - | -40°C~105°C | Tube | 2010 | - | e3 | - | Active | 1 (Unlimited) | EAR99 | Matte Tin (Sn) | - | - | UL RECOGNIZED, VDE APPROVED | - | - | 3V~3.6V 4.5V~5.5V | 5V | - | 3750Vrms | Push-Pull, Totem Pole | 10mA | SINGLE | 1 | - | 10mA | 1.5V | 50 ns | DC | 50 ns | LOGIC IC OUTPUT OPTOCOUPLER | 20mA | - | 5e-8 ns | 15MBd | Unidirectional | 10mA | 20ns | - | 25 ns | 20ns 25ns | - | - | - | - | 50ns, 50ns | 10kV/μs | 1/0 | - | - | - | No | ROHS3 Compliant | - | ||
Tiny WHSL | In Stock | - | - | - | - | Surface Mount | Surface Mount | 8-SMD, Gull Wing | 8 | 8-DIP Gull Wing | 1 | - | -40°C~100°C | Tape & Reel (TR) | - | - | - | - | Discontinued | 1 (Unlimited) | - | - | 100°C | -40°C | - | - | 100mW | 4.5V~20V | - | - | 5000Vrms | Open Collector | - | - | 1 | 100mW | 15mA | 1.65V | 500 ns | DC | 750 ns | - | 25mA | - | - | 1Mbps | Unidirectional | 15mA | - | 1.65V | - | - | - | 5V | 25mA | - | 750ns, 500ns | 15kV/μs | 1/0 | - | 110 % | - | No | ROHS3 Compliant | - | ||
![]() TLP2767(E Toshiba Semiconductor and Storage | 376 |
| Datasheet | 12 Weeks | - | - | Surface Mount | 6-SOIC (0.295, 7.50mm Width) | - | - | - | - | -40°C~125°C | Tube | 2016 | - | - | - | Active | - | - | - | - | - | - | - | - | 2.7V~5.5V | - | - | 5000Vrms | Push-Pull, Totem Pole | - | - | 1 | - | - | 2.1V Max | - | AC, DC | - | LOGIC IC OUTPUT OPTOCOUPLER | - | - | - | 50MBd | - | - | - | - | - | 2ns 1ns | - | - | 15mA | - | 20ns, 20ns | 25kV/μs | 1/0 | - | - | - | - | RoHS Compliant | - | ||
Tiny WHSL | 33 |
| Datasheet | 12 Weeks | - | Surface Mount | Surface Mount | 6-SOIC (0.179, 4.55mm Width), 5 Leads | - | - | - | - | -40°C~125°C | Tube | 2015 | - | - | yes | Active | 1 (Unlimited) | - | - | - | - | - | - | 80mW | 4.5V~30V | - | - | 3750Vrms | Open Collector | - | - | 1 | - | - | 1.61V | 400 ns | DC | 550 ns | LOGIC IC OUTPUT OPTOCOUPLER | - | - | - | 1Mbps | Unidirectional | 8mA | - | - | - | - | - | - | 25mA | - | 550ns, 400ns | 15kV/μs | 1/0 | - | - | - | No | RoHS Compliant | - | ||
![]() HCPL-5200 Broadcom Limited | 41 |
| - | 12 Weeks | Gold | Through Hole | Through Hole | 8-CDIP (0.300, 7.62mm) | 8 | - | 1 | Military grade | -55°C~125°C | Tube | - | - | e4 | - | Active | 1 (Unlimited) | EAR99 | - | - | - | CMOS COMPATIBLE, HIGH RELIABILITY | - | 200mW | 4.5V~20V | 5V | - | 1500VDC | Tri-State | 15mA | COMPLEX | 1 | 200mW | 15mA | 1.3V | 350 ns | DC | 350 ns | LOGIC IC OUTPUT OPTOCOUPLER | 8mA | - | 4.5e-8 ns | 5MBd | Unidirectional | 15mA | 45ns | - | 10 ns | 45ns 10ns | - | 3V | - | - | 350ns, 350ns | 1kV/μs | 1/0 | - | - | - | Yes | ROHS3 Compliant | Exempt |