- Manufacturer
- Input Type
- Inputs - Side 1/Side 2
- Moisture Sensitivity Level (MSL)
- Mount
- Mounting Type
- Number of Pins
- Operating Temperature
- Output Type
- Package / Case
- Packaging
- Part Status
- RoHS Status
Attribute column
Categories
Optoisolators - Logic Output
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Contact Plating | Mount | Mounting Type | Package / Case | Number of Pins | Supplier Device Package | Shape | Number of Elements | Usage Level | Operating Temperature | Packaging | Published | Series | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | ECCN Code | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Additional Feature | HTS Code | Max Power Dissipation | Voltage - Supply | Number of Functions | Supply Voltage | Voltage - Isolation | Output Voltage | Output Type | Max Output Current | Configuration | Number of Channels | Power Dissipation | Output Current | Voltage - Forward (Vf) (Typ) | Propagation Delay | Input Type | Turn On Delay Time | Optoelectronic Device Type | Forward Current | Response Time | Data Rate | Direction | Output Current per Channel | Rise Time | Forward Voltage | Fall Time (Typ) | Rise / Fall Time (Typ) | Forward Current-Max | Reverse Breakdown Voltage | Current - DC Forward (If) (Max) | Input Current | On-State Current-Max | Propagation Delay tpLH / tpHL (Max) | Common Mode Transient Immunity (Min) | Inputs - Side 1/Side 2 | Current Transfer Ratio | Hysteresis Ratio-Nom | Radiation Hardening | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 5962-8876903FC Broadcom Limited | 2108 |
| - | 17 Weeks | Gold | Surface Mount | Surface Mount | 16-Flatpack | 16 | - | - | 4 | Military grade | -55°C~125°C | Tube | - | - | e4 | - | Active | 1 (Unlimited) | EAR99 | - | - | - | CMOS COMPATIBLE, HIGH RELIABILITY | - | 200mW | 4.5V~20V | - | 20V | 1500VDC | - | Push-Pull, Totem Pole | 15mA | COMPLEX | 4 | 200mW | 15mA | 1.3V | 350 ns | DC | 350 ns | LOGIC IC OUTPUT OPTOCOUPLER | 8mA | 3.5e-7 ns | 5MBd | Unidirectional | 15mA | 45ns | - | 10 ns | 45ns 10ns | - | 3V | - | - | 0.015A | 350ns, 350ns | 1kV/μs | 4/0 | - | - | No | ROHS3 Compliant | - | ||
![]() 5962-9800102KPC Broadcom Limited | 2223 |
| Datasheet | 56 Weeks | Gold | Surface Mount, Through Hole | Through Hole | 8-DIP (0.300, 7.62mm) | 8 | - | - | 2 | Military grade | -55°C~125°C | Tube | 2014 | - | e4 | - | Active | 1 (Unlimited) | EAR99 | - | - | - | OPEN COLLECTOR, TTL COMPATIBLE, HIGH RELIABILITY | - | 200mW | 4.5V~5.5V | - | 5.5V | 1500VDC | - | Open Collector, Schottky Clamped | 25mA | - | 2 | 200mW | 25mA | 1.5V | 100 ns | DC | 140 ns | LOGIC IC OUTPUT OPTOCOUPLER | 20mA | 1.4e-7 ns | 10MBd | Unidirectional | 25mA | 90ns | - | 40 ns | 35ns 35ns | - | 5V | - | - | - | 100ns, 100ns | 1kV/μs | 2/0 | - | 0.0125 | No | ROHS3 Compliant | - | ||
![]() HCPL0661 ON Semiconductor | In Stock | - | Datasheet | - | - | - | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | - | 8-SOIC | - | - | - | -40°C~85°C | Tube | 2007 | - | - | - | Obsolete | 1 (Unlimited) | - | - | - | - | - | - | - | 4.5V~5.5V | - | - | 3750Vrms | - | Open Collector, Schottky Clamped | - | - | 2 | - | - | 1.75V Max | - | DC | - | - | - | - | 10Mbps | - | - | - | - | - | 50ns 12ns | - | - | 50mA | - | - | 75ns, 75ns | 25kV/μs | 2/0 | - | - | - | - | - | ||
![]() 5962-9085501HXA Broadcom Limited | 5 |
| Datasheet | 17 Weeks | - | Surface Mount | Surface Mount | 8-SMD, Gull Wing | 8 | - | - | 1 | Military grade | -55°C~125°C | Tube | 2015 | - | e0 | - | Active | 1 (Unlimited) | EAR99 | Tin/Lead (Sn/Pb) | - | - | OPEN COLLECTOR, TTL COMPATIBLE, HIGH RELIABILITY | - | 200mW | 4.5V~5.5V | - | 5.5V | 1500VDC | - | Open Collector, Schottky Clamped | 25mA | SIN | 1 | 200mW | 25mA | 1.5V | 140 ns | DC | 140 ns | LOGIC IC OUTPUT OPTOCOUPLER | 20mA | 3.5e-8 ns | 10MBd | Unidirectional | 25mA | 90ns | - | 40 ns | 35ns 35ns | - | 5V | - | - | 0.025A | 100ns, 100ns | 1kV/μs | 1/0 | - | 0.0125 | No | Non-RoHS Compliant | - | ||
![]() ACPL-024L-560E Broadcom Limited | 33 |
| - | 17 Weeks | - | Surface Mount | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | - | - | - | 2 | - | -40°C~105°C | Tape & Reel (TR) | 2013 | - | e3 | - | Active | 1 (Unlimited) | - | Tin (Sn) | - | - | CMOS COMPATIBLE, UL RECOGNIZED, VDE APPROVED | 8541.40.80.00 | 600mW | 2.7V~5.5V | - | 5.5V | 3750Vrms | - | Push-Pull, Totem Pole | - | - | 2 | - | - | 1.5V | 250 ns | DC | 250 ns | LOGIC IC OUTPUT OPTOCOUPLER | - | 2.5e-7 ns | 5MBd | Unidirectional | 10mA | - | - | 11 ns | 11ns 11ns | 0.008A | - | 8mA | - | 0.01A | 250ns, 250ns | 25kV/μs | 2/0 | - | - | - | ROHS3 Compliant | - | ||
![]() HCPL-665K Broadcom Limited | 652 |
| Datasheet | 56 Weeks | - | Surface Mount | Surface Mount | 16-Flatpack | 16 | - | - | 4 | Military grade | -55°C~125°C | Bulk | 2013 | - | e4 | - | Active | 3 (168 Hours) | EAR99 | Gold (Au) | - | - | HIGH RELIABILITY, OPEN COLLECTOR, TTL COMPATIBLE | - | 200mW | 4.5V~5.5V | - | 5.5V | 1500VDC | - | Open Collector, Schottky Clamped | 25mA | - | 4 | 200mW | 25mA | 1.5V | 140 ns | DC | 140 ns | LOGIC IC OUTPUT OPTOCOUPLER | 20mA | 1.4e-7 ns | 10MBd | Unidirectional | 25mA | 90ns | - | 40 ns | 35ns 35ns | - | 5V | - | - | 0.025A | 100ns, 100ns | 1kV/μs | 4/0 | - | 0.0125 | Yes | ROHS3 Compliant | - | ||
![]() PS9113-A CEL | In Stock | - | Datasheet | - | - | - | Surface Mount | 6-SOIC (0.173, 4.40mm Width), 5 Leads | - | - | - | - | - | -40°C~100°C | Bulk | - | - | - | - | Obsolete | 1 (Unlimited) | - | - | - | - | - | - | - | 4.5V~20V | - | - | 3750Vrms | - | Open Collector | - | - | 1 | - | - | 1.65V | - | DC | - | - | - | - | 1Mbps | - | - | - | - | - | - | - | - | 25mA | - | - | 750ns, 500ns | 15kV/μs | 1/0 | - | - | - | - | - | ||
![]() PS9513L2-AX CEL | In Stock | - | - | - | - | Surface Mount | Surface Mount | 8-SMD, Gull Wing | 8 | 8-DIP Gull Wing | - | - | - | -40°C~100°C | Tube | - | - | - | - | Discontinued | 1 (Unlimited) | - | - | 100°C | -40°C | - | - | 100mW | 4.5V~20V | - | - | 5000Vrms | - | Open Collector | - | - | 1 | - | - | 1.65V | 500 ns | DC | - | - | - | - | 1Mbps | Unidirectional | 15mA | - | 1.65V | - | - | - | - | 25mA | - | - | 750ns, 500ns | 15kV/μs | 1/0 | - | - | No | ROHS3 Compliant | - | ||
![]() EL2630 Everlight Electronics Co Ltd | 80000 |
| - | 20 Weeks | - | Through Hole | Through Hole | 8-DIP (0.300, 7.62mm) | - | - | RECTANGULAR | 1 | - | -40°C~100°C | Tube | 2014 | - | - | - | Active | 1 (Unlimited) | - | - | - | - | UL APPROVED | 8541.40.80.00 | - | 7V | 1 | - | 5000Vrms | - | Open Collector | - | SINGLE | 2 | - | - | 1.4V | 100 ns | DC | - | LOGIC IC OUTPUT OPTOCOUPLER | - | - | 10Mbps | - | 50mA | - | - | - | 40ns 10ns | - | - | 20mA | - | - | 100ns, 100ns | 5kV/μs | 2/0 | - | - | - | ROHS3 Compliant | - | ||
![]() 5962-9085501HPA Broadcom Limited | 5 |
| Datasheet | 17 Weeks | - | Through Hole | Through Hole | 8-DIP (0.300, 7.62mm) | 8 | - | - | 1 | Military grade | -55°C~125°C | Tube | 2015 | - | e0 | - | Active | 1 (Unlimited) | EAR99 | Tin/Lead (Sn/Pb) | - | - | OPEN COLLECTOR, TTL COMPATIBLE, HIGH RELIABILITY | - | 200mW | 4.5V~5.5V | - | 5.5V | 1500VDC | - | Open Collector, Schottky Clamped | 25mA | SIN | 1 | 200mW | 25mA | 1.5V | 140 ns | DC | 140 ns | LOGIC IC OUTPUT OPTOCOUPLER | 20mA | 3.5e-8 ns | 10MBd | Unidirectional | 25mA | 90ns | - | 40 ns | 35ns 35ns | - | 5V | - | - | 0.025A | 100ns, 100ns | 1kV/μs | 1/0 | - | 0.0125 | No | Non-RoHS Compliant | - | ||
![]() 5962-8957101YC Broadcom Limited | 2284 |
| Datasheet | 17 Weeks | - | Surface Mount | Surface Mount | 8-SMD Butt Joint | 8 | - | - | 2 | Military grade | -55°C~125°C | Tube | - | - | e4 | - | Active | 1 (Unlimited) | EAR99 | Nickel/Gold (Ni/Au) | - | - | CMOS COMPATIBLE, HIGH RELIABILITY | - | 200mW | 4.75V~5.25V | - | 5.25V | 1500VDC | - | Push-Pull, Totem Pole | 25mA | - | 2 | 200mW | 25mA | 1.35V | 60 ns | DC | 60 ns | LOGIC IC OUTPUT OPTOCOUPLER | 10mA | - | 40Mbps | Unidirectional | 25mA | 15ns | - | 10 ns | 15ns 10ns | - | 3V | - | - | - | 60ns, 60ns | 500V/μs | 2/0 | - | - | No | ROHS3 Compliant | - | ||
![]() HCPL-560K Broadcom Limited | 2485 |
| - | 56 Weeks | - | Through Hole | Through Hole | 8-DIP (0.300, 7.62mm) | 8 | - | - | 1 | - | -55°C~125°C | Bulk | - | - | e4 | - | Active | 3 (168 Hours) | EAR99 | Gold (Au) | - | - | OPEN COLLECTOR, TTL COMPATIBLE, HIGH RELIABILITY | - | 200mW | 4.5V~5.5V | - | 5.5V | 1500VDC | - | Open Collector, Schottky Clamped | 25mA | SIN | 1 | 200mW | 25mA | 1.5V | 100 ns | DC | 140 ns | LOGIC IC OUTPUT OPTOCOUPLER | 20mA | - | 10MBd | Unidirectional | 25mA | 90ns | - | 40 ns | 35ns 35ns | - | 5V | - | - | 0.025A | 100ns, 100ns | 1kV/μs | 1/0 | - | 0.0125 | Yes | ROHS3 Compliant | - | ||
![]() ACPL-560KL-300 Broadcom Limited | In Stock | - | - | 56 Weeks | - | Surface Mount | Surface Mount | 8-CSMD, Gull Wing | - | - | - | 1 | Military grade | -55°C~125°C | Tube | - | - | e0 | - | Active | 1 (Unlimited) | EAR99 | Tin/Lead (Sn/Pb) | - | - | - | - | 200mW | 3V~3.6V | - | 3.3V | 1500VDC | - | Open Collector, Schottky Clamped | - | - | 1 | - | - | 1.55V | 100 ns | DC | 140 ns | LOGIC IC OUTPUT OPTOCOUPLER | - | 1.4e-7 ns | 10MBd | Unidirectional | 25mA | 90ns | - | 40 ns | 20ns 8ns | 0.02A | - | 20mA | - | - | 100ns, 100ns | 1kV/μs | 1/0 | 100 % | - | No | Non-RoHS Compliant | - | ||
![]() 5962-9085501KYA Broadcom Limited | 2891 |
| Datasheet | 56 Weeks | - | Surface Mount | Surface Mount | 8-SMD Butt Joint | 8 | - | - | 1 | Military grade | -55°C~125°C | Tube | 2014 | - | - | - | Active | 1 (Unlimited) | EAR99 | - | - | - | OPEN COLLECTOR, TTL COMPATIBLE, HIGH RELIABILITY | - | 200mW | 4.5V~5.5V | - | 5.5V | 1500VDC | - | Open Collector, Schottky Clamped | 25mA | SIN | 1 | - | - | 1.5V | 100 ns | DC | 140 ns | LOGIC IC OUTPUT OPTOCOUPLER | - | - | 10MBd | Unidirectional | 25mA | 90ns | - | 40 ns | 35ns 35ns | 0.02A | - | 20mA | - | 0.025A | 100ns, 100ns | 1kV/μs | 1/0 | - | 0.0125 | No | Non-RoHS Compliant | - | ||
![]() ACPL-563KL-200 Broadcom Limited | 2686 |
| - | 56 Weeks | - | Through Hole | Through Hole | 8-CDIP (0.300, 7.62mm) | 8 | - | - | 2 | Military grade | -55°C~125°C | Tube | 2013 | - | e0 | - | Active | 1 (Unlimited) | EAR99 | Tin/Lead (Sn/Pb) | - | - | - | - | 200mW | 3V~3.6V | - | 3.3V | 1500VDC | - | Open Collector, Schottky Clamped | - | - | 2 | 200mW | 25mA | 1.55V | 140 ns | DC | 140 ns | LOGIC IC OUTPUT OPTOCOUPLER | 20mA | 1.4e-7 ns | 10MBd | Unidirectional | 25mA | 90ns | - | 40 ns | 20ns 8ns | - | 5V | - | - | - | 100ns, 100ns | 1kV/μs | 2/0 | 100 % | - | No | Non-RoHS Compliant | - | ||
![]() HCPL-560K-100 Broadcom Limited | 2961 |
| - | 56 Weeks | - | Surface Mount | Surface Mount | 8-SMD Butt Joint | 8 | - | - | 1 | Military grade | -55°C~125°C | Bulk | - | - | e4 | - | Active | 3 (168 Hours) | - | Gold (Au) | - | - | HIGH RELIABILITY, OPEN COLLECTOR, TTL COMPATIBLE | - | 200mW | 4.5V~5.5V | - | 5.5V | 1500VDC | - | Open Collector, Schottky Clamped | 25mA | SINGLE | 1 | - | - | 1.5V | 100 ns | DC | 140 ns | LOGIC IC OUTPUT OPTOCOUPLER | - | - | 10MBd | Unidirectional | 25mA | 90ns | - | 40 ns | 35ns 35ns | 0.02A | - | 20mA | - | 0.025A | 100ns, 100ns | 1kV/μs | 1/0 | - | 0.0125 | Yes | ROHS3 Compliant | - | ||
![]() 5962-9685201HPC Broadcom Limited | 2159 |
| Datasheet | 17 Weeks | - | Surface Mount, Through Hole | Through Hole | 8-DIP (0.300, 7.62mm) | 8 | - | - | 1 | Military grade | -55°C~125°C | Tube | - | - | e4 | - | Active | 1 (Unlimited) | EAR99 | Nickel/Gold (Ni/Au) | - | - | HIGH RELIABILITY | - | 145mW | 4.5V~30V | - | 30V | 1500VDC | 30V | Open Collector, Schottky Clamped | 15mA | SINGLE | 1 | 145mW | 15mA | 1.5V | 750 ns | DC | 750 ns | LOGIC IC OUTPUT OPTOCOUPLER | 25mA | - | 2 Mbps | Unidirectional | 15mA | - | - | - | - | - | 5V | - | 20mA | - | 750ns, 500ns | 10kV/μs (Typ) | 1/0 | 90 % | - | No | ROHS3 Compliant | - | ||
![]() HCPL-061A-060E Broadcom Limited | 33 |
| - | 17 Weeks | - | Surface Mount | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | 8 | - | - | 1 | - | -40°C~85°C | Tube | 2011 | - | e3 | - | Active | 1 (Unlimited) | EAR99 | Matte Tin (Sn) | - | - | OPEN COLLECTOR, UL RECOGNIZED, VDE APPROVED | - | 85mW | 4.5V~5.5V | - | 5.5V | 3750Vrms | - | Open Collector, Schottky Clamped | 50mA | SINGLE | 1 | 60mW | 50mA | 1.3V | 100 ns | DC | 100 ns | LOGIC IC OUTPUT OPTOCOUPLER | 10mA | 1e-7 ns | 10MBd | Unidirectional | 50mA | 24ns | - | 10 ns | 42ns 12ns | - | 3V | - | - | 0.05A | 100ns, 100ns | 1kV/μs | 1/0 | - | - | No | ROHS3 Compliant | Lead Free | ||
![]() PS9851-1-F3-AX Renesas Electronics America | 707 |
| - | 16 Weeks | - | Surface Mount | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | 8 | - | - | 1 | - | -40°C~100°C | Tape & Reel (TR) | 2005 | NEPOC | - | yes | Active | 1 (Unlimited) | - | - | - | - | UL RECOGNIZED | - | - | 4.5V~5.5V | - | 5.5V | 2500Vrms | - | Push-Pull, Totem Pole | - | SINGLE | 1 | - | 2mA | 1.6V | 60 ns | DC | 60 ns | LOGIC IC OUTPUT OPTOCOUPLER | 20mA | 3.7e-8 ns | 15Mbps | Unidirectional | - | - | - | 4 ns | 4ns 4ns | - | 5V | - | - | 0.002A | 60ns, 60ns | 10kV/μs | 1/0 | - | - | No | ROHS3 Compliant | - | ||
![]() H11L2TM ON Semiconductor | In Stock | - | Datasheet | - | - | - | Through Hole | 6-DIP (0.400, 10.16mm) | - | 6-DIP | - | - | - | -40°C~85°C | Tube | - | - | - | - | Obsolete | 1 (Unlimited) | - | - | - | - | - | - | - | 3V~15V | - | - | 4170Vrms | - | Open Collector | - | - | 1 | - | - | 1.2V | - | DC | - | - | - | - | 1MHz | - | - | - | - | - | 100ns 100ns | - | - | 30mA | - | - | 4μs, 4μs | - | 1/0 | - | - | - | - | - |