- Manufacturer
- Input Type
- Inputs - Side 1/Side 2
- Moisture Sensitivity Level (MSL)
- Mount
- Mounting Type
- Number of Pins
- Operating Temperature
- Output Type
- Package / Case
- Packaging
- Part Status
- RoHS Status
Attribute column
Categories
Optoisolators - Logic Output
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Mounting Type | Package / Case | Number of Pins | Supplier Device Package | Weight | Number of Elements | Usage Level | Operating Temperature | Packaging | Published | Series | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | ECCN Code | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Additional Feature | HTS Code | Max Power Dissipation | Voltage - Supply | Supply Voltage | Voltage - Isolation | Output Type | Max Output Current | Configuration | Number of Channels | Power Dissipation | Output Current | Voltage - Forward (Vf) (Typ) | Propagation Delay | Input Type | Turn On Delay Time | Optoelectronic Device Type | Forward Current | Response Time | Data Rate | Direction | Output Current per Channel | Rise Time | Forward Voltage | Fall Time (Typ) | Rise / Fall Time (Typ) | Forward Current-Max | Reverse Breakdown Voltage | Current - DC Forward (If) (Max) | On-State Current-Max | Propagation Delay tpLH / tpHL (Max) | Common Mode Transient Immunity (Min) | Inputs - Side 1/Side 2 | Current Transfer Ratio | Radiation Hardening | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() ACPL-2670L Broadcom Limited | 30 |
| - | 12 Weeks | Through Hole | Through Hole | 16-CDIP (0.300, 7.62mm) | 16 | - | - | 2 | Military grade | -55°C~125°C | Tube | - | - | - | - | Active | 1 (Unlimited) | EAR99 | - | - | - | TTL COMPATIBLE | 8541.40.80.00 | 200mW | 3V~3.6V | 3.3V | 1500VDC | Open Collector, Schottky Clamped | - | - | 2 | - | - | 1.55V | 100 ns | DC | 140 ns | LOGIC IC OUTPUT OPTOCOUPLER | - | 1.4e-7 ns | 10MBd | Unidirectional | 25mA | 90ns | - | 40 ns | 20ns 8ns | - | - | 20mA | - | 100ns, 100ns | 1kV/μs | 2/0 | 100 % | No | ROHS3 Compliant | - | ||
![]() PS9117-F3-A CEL | In Stock | - | Datasheet | - | Surface Mount | Surface Mount | 6-SOIC (0.173, 4.40mm Width), 5 Leads | 5 | 5-SO | - | 1 | - | -40°C~85°C | Tape & Reel (TR) | - | NEPOC | - | - | Obsolete | 1 (Unlimited) | - | - | 85°C | -40°C | - | - | - | 4.5V~5.5V | - | 3750Vrms | Open Collector | - | - | 1 | 40mW | 25mA | 1.65V | 75 ns | DC | - | - | 30mA | - | 10Mbps | - | - | - | 1.8V | - | 20ns 5ns | - | 5V | 30mA | - | 75ns, 75ns | 15kV/μs | 1/0 | - | - | RoHS Compliant | - | ||
![]() PS9114-F3-A CEL | In Stock | - | Datasheet | - | - | Surface Mount | 6-SOIC (0.173, 4.40mm Width), 5 Leads | - | 5-SO | - | - | - | -40°C~85°C | Tape & Reel (TR) | - | NEPOC | - | - | Obsolete | 1 (Unlimited) | - | - | - | - | - | - | - | 4.5V~5.5V | - | 2500Vrms | Open Collector | - | - | 1 | - | - | 1.65V | - | DC | - | - | - | - | 10Mbps | - | - | - | - | - | 20ns 10ns | - | - | 30mA | - | 75ns, 75ns | 10kV/μs | 1/0 | - | - | - | - | ||
![]() HCPL-540K-300 Broadcom Limited | 601 |
| - | 56 Weeks | Surface Mount | Surface Mount | 8-CSMD, Gull Wing | 8 | - | - | 1 | Military grade | -55°C~125°C | Bulk | - | - | - | - | Active | 3 (168 Hours) | - | - | - | - | CMOS COMPATIBLE, HIGH RELIABILITY | - | 200mW | 4.75V~5.25V | 5.25V | 1500VDC | Tri-State | 25mA | SINGLE | 1 | - | - | 1.35V | 60 ns | DC | 60 ns | LOGIC IC OUTPUT OPTOCOUPLER | - | - | 40Mbps | Unidirectional | 25mA | 15ns | - | 10 ns | 15ns 10ns | - | - | 10mA | 0.025A | 60ns, 60ns | 500V/μs | 1/0 | - | Yes | Non-RoHS Compliant | - | ||
![]() HCPL-0300#500 Broadcom Limited | 5 |
| - | 22 Weeks | Surface Mount | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | 8 | - | - | 1 | - | -40°C~85°C | Tape & Reel (TR) | 2013 | - | - | no | Active | 1 (Unlimited) | - | - | - | - | CMOS COMPATIBLE, OPEN COLLECTOR, UL RECOGNIZED | - | 40mW | 4.75V~5.25V | - | 3750Vrms | Open Collector, Schottky Clamped | 25mA | SINGLE | 1 | 40mW | 25mA | 1.3V | 200 ns | DC | 200 ns | LOGIC IC OUTPUT OPTOCOUPLER | 5mA | - | 5MBd | Unidirectional | 25mA | 40ns | - | 20 ns | 40ns 20ns | - | 3V | 5mA Typ | 0.025A | 160ns, 200ns | 100V/μs | 1/0 | - | No | Non-RoHS Compliant | Contains Lead | ||
![]() HCPL-5300#200 Broadcom Limited | In Stock | - | - | 12 Weeks | Surface Mount, Through Hole | Through Hole | 8-CDIP (0.300, 7.62mm) | 8 | - | - | 1 | Military grade | -55°C~125°C | Tube | - | - | - | - | Active | 1 (Unlimited) | EAR99 | - | - | - | HIGH RELIABILITY | - | 145mW | 4.5V~30V | 30V | 1500VDC | Open Collector, Schottky Clamped | 15mA | SINGLE | 1 | 145mW | 15mA | 1.5V | 750 ns | DC | 750 ns | LOGIC IC OUTPUT OPTOCOUPLER | 25mA | - | - | Unidirectional | 15mA | - | - | - | - | - | 5V | - | - | 750ns, 500ns | 10kV/μs (Typ) | 1/0 | 90 % | No | Non-RoHS Compliant | Exempt | ||
![]() ACPL-5601L Broadcom Limited | 5 |
| - | 17 Weeks | Through Hole | Through Hole | 8-CDIP (0.300, 7.62mm) | 8 | - | - | 1 | Military grade | -55°C~125°C | Tube | - | - | - | - | Active | 1 (Unlimited) | EAR99 | - | - | - | TTL COMPATIBLE | - | 200mW | 3V~3.6V | 3.3V | 1500VDC | Open Collector, Schottky Clamped | - | SINGLE | 1 | 200mW | 25mA | 1.55V | 100 ns | DC | 140 ns | LOGIC IC OUTPUT OPTOCOUPLER | 20mA | 1.4e-7 ns | 10MBd | Unidirectional | 25mA | 90ns | - | 40 ns | 20ns 8ns | - | 5V | - | - | 100ns, 100ns | 1kV/μs | 1/0 | 100 % | No | ROHS3 Compliant | - | ||
![]() HCPL-5230#200 Broadcom Limited | 2953 |
| - | 12 Weeks | Surface Mount, Through Hole | Through Hole | 8-CDIP (0.300, 7.62mm) | 8 | - | - | 2 | Military grade | -55°C~125°C | Tube | 2009 | - | - | - | Active | 1 (Unlimited) | EAR99 | - | - | - | CMOS COMPATIBLE, HIGH RELIABILITY | - | 200mW | 4.5V~20V | 5V | 1500VDC | Push-Pull, Totem Pole | 15mA | COMPLEX | 2 | 200mW | 15mA | 1.3V | 350 ns | DC | 350 ns | LOGIC IC OUTPUT OPTOCOUPLER | 8mA | 4.5e-8 ns | 5MBd | Unidirectional | 15mA | 45ns | - | 10 ns | 45ns 10ns | - | 3V | - | 0.015A | 350ns, 350ns | 1kV/μs | 2/0 | - | Yes | Non-RoHS Compliant | Exempt | ||
![]() OPI128 TT Electronics/Optek Technology | 42 |
| Datasheet | 12 Weeks | Through Hole | Through Hole | - | 5 | - | - | 1 | - | -55°C~100°C | Bulk | 2006 | - | - | - | Active | 1 (Unlimited) | - | - | 100°C | -55°C | - | - | 200mW | 4.5V~5.5V | - | 15000VDC | Open Collector | - | - | 1 | 200mW | - | 1.5V Max | 5 ns | DC | - | - | 25mA | - | 250kbps | - | 20mA | 100ns | - | 100 ns | 100ns 100ns | - | 2V | 25mA | - | 5μs, 5μs (Typ) | - | 1/0 | - | No | RoHS Compliant | - | ||
![]() HCPL-J456#300 Broadcom Limited | In Stock | - | - | 17 Weeks | Surface Mount | Surface Mount | 8-SMD, Gull Wing | 8 | - | - | 1 | - | -40°C~100°C | Tube | 2013 | - | e0 | - | Active | 1 (Unlimited) | EAR99 | Tin/Lead (Sn/Pb) | - | - | UL RECOGNIZED, VDE APPROVED | - | 145mW | 4.5V~30V | - | 3750Vrms | Open Collector, Schottky Clamped | 15mA | SINGLE | 1 | 145mW | 15mA | 1.6V | 650 ns | DC | 650 ns | LOGIC IC OUTPUT OPTOCOUPLER | 25mA | - | - | Unidirectional | 15mA | - | - | - | - | - | 3V | - | - | 550ns, 480ns | 15kV/μs | 1/0 | 90 % | No | Non-RoHS Compliant | Contains Lead | ||
Tiny WHSL | In Stock | - | - | - | Surface Mount | Surface Mount | 6-SOIC (0.268, 6.80mm Width) | - | - | - | - | - | -40°C~100°C | Tape & Reel (TR) | - | NEPOC | - | - | Discontinued | 1 (Unlimited) | - | - | - | - | - | - | - | 4.5V~20V | - | 5000Vrms | Push-Pull, Totem Pole | - | - | 1 | - | - | 1.6V | 550 ns | DC | - | - | - | - | 1Mbps | - | 25mA | - | - | - | 120ns 90ns | - | - | 20mA | - | 500ns, 550ns | 15kV/μs | 1/0 | - | - | ROHS3 Compliant | - | ||
![]() H11L3SVM ON Semiconductor | In Stock | - | Datasheet | - | Surface Mount | Surface Mount | 6-SMD, Gull Wing | 6 | - | 810mg | - | - | -40°C~85°C | Tube | - | - | - | yes | Obsolete | 1 (Unlimited) | - | - | - | - | - | - | 250mW | 3V~15V | - | 4170Vrms | Open Collector | 50mA | - | 1 | 250mW | 50mA | 1.2V | 4 μs | DC | 4 μs | LOGIC IC OUTPUT OPTOCOUPLER | 60mA | - | 1MHz | Unidirectional | 50mA | 100ns | - | 100 ns | 100ns 100ns | - | 6V | 30mA | - | 4μs, 4μs | - | 1/0 | - | No | RoHS Compliant | Lead Free | ||
![]() HCPL2611SDV ON Semiconductor | In Stock | - | Datasheet | - | Surface Mount | Surface Mount | 8-SMD, Gull Wing | 8 | - | 792.000628mg | - | - | -40°C~85°C | Tape & Reel (TR) | - | - | - | yes | Obsolete | 1 (Unlimited) | - | - | - | - | - | - | 100mW | 4.5V~5.5V | - | 2500Vrms | Open Collector | 50mA | - | 1 | 100mW | 50mA | 1.4V | 75 ns | DC | 75 ns | LOGIC IC OUTPUT OPTOCOUPLER | 50mA | - | 10Mbps | Unidirectional | 50mA | 50ns | - | 12 ns | 50ns 12ns | - | 5V | - | - | 75ns, 75ns | 10kV/μs | 1/0 | - | No | RoHS Compliant | Lead Free | ||
![]() HCPL0631 ON Semiconductor | In Stock | - | Datasheet | - | - | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | - | 8-SO Tall | - | - | - | -40°C~85°C | Tube | 2007 | - | - | - | Obsolete | 1 (Unlimited) | - | - | - | - | - | - | - | 4.5V~5.5V | - | 3750Vrms | Open Collector, Schottky Clamped | - | - | 2 | - | - | 1.75V Max | - | DC | - | - | - | - | 10Mbps | - | - | - | - | - | 50ns 12ns | - | - | 50mA | - | 75ns, 75ns | 5kV/μs | 2/0 | - | - | - | - | ||
![]() 74OL6010SD ON Semiconductor | In Stock | - | Datasheet | - | - | Surface Mount | 6-SMD, Gull Wing | - | 6-SMD | - | - | - | 0°C~70°C | Tape & Reel (TR) | 2003 | OPTOLOGIC™ | - | - | Obsolete | 1 (Unlimited) | - | - | - | - | - | - | - | 4.5V~15V | - | 5300Vrms | Open Collector, Schottky Clamped | - | - | 1 | - | - | - | - | Logic | - | - | - | - | 15MBd | - | - | - | - | - | 50ns 5ns | - | - | - | - | 180ns, 120ns | 5kV/μs | 1/0 | - | - | - | - | ||
![]() 6N134TXV Broadcom Limited | In Stock | - | Datasheet | 17 Weeks | Through Hole | Through Hole | 16-DIP (0.300, 7.62mm) | 16 | - | - | 2 | - | -55°C~125°C | Tube | 2015 | - | - | yes | Active | 1 (Unlimited) | - | - | - | - | HIGH RELIABILITY, OPEN COLLECTOR, TTL COMPATIBLE | 8541.40.80.00 | 200mW | 4.5V~5.5V | - | 1500VDC | Open Collector, Schottky Clamped | - | - | 2 | - | - | 1.55V | 100 ns | DC | - | LOGIC IC OUTPUT OPTOCOUPLER | 20mA | - | 10MBd | - | 25mA | 90ns | - | 40 ns | 35ns 35ns | - | - | - | - | 100ns, 100ns | 1kV/μs | 2/0 | 100 % | - | ROHS3 Compliant | - | ||
![]() 5962-8957201YC Broadcom Limited | 2947 |
| Datasheet | 17 Weeks | Surface Mount | Surface Mount | 16-SMD, Butt Joint | 16 | - | - | 2 | Military grade | -55°C~125°C | Tube | 2015 | - | e4 | - | Active | 1 (Unlimited) | EAR99 | Nickel/Gold (Ni/Au) | - | - | OPEN COLLECTOR, HIGH RELIABILITY | 8541.40.80.00 | 564mW | 4.5V~5.5V | 5.5V | 1500VDC | Open Collector, Schottky Clamped | 25mA | COMPLEX | 2 | - | - | - | 100 ns | DC | 140 ns | LOGIC IC OUTPUT OPTOCOUPLER | - | - | 10Mbps | Unidirectional | 25mA | 30ns | - | 24 ns | 30ns 24ns | 0.06A | - | 60mA | - | 100ns, 100ns | 1kV/μs | 2/0 | - | No | ROHS3 Compliant | - | ||
![]() 5962-8957202KEA Broadcom Limited | 886 |
| Datasheet | 56 Weeks | Through Hole | Through Hole | 16-DIP (0.300, 7.62mm) | 16 | - | - | 2 | Military grade | -55°C~125°C | Tube | 2014 | - | - | - | Active | 1 (Unlimited) | EAR99 | - | - | - | OPEN COLLECTOR, HIGH RELIABILITY | 8541.40.80.00 | 564mW | 4.5V~5.5V | 5.5V | 1500VDC | Open Collector, Schottky Clamped | 25mA | COMPLEX | 2 | 564mW | 25mA | - | 100 ns | DC | 140 ns | LOGIC IC OUTPUT OPTOCOUPLER | 60mA | - | 10Mbps | Unidirectional | 25mA | 30ns | 2.75V | 24 ns | 30ns 24ns | - | 1.1V | - | - | 100ns, 100ns | 1kV/μs | 2/0 | - | No | Non-RoHS Compliant | - | ||
![]() EL260L Everlight Electronics Co Ltd | 39 |
| - | 20 Weeks | Through Hole | Through Hole | 8-DIP (0.300, 7.62mm) | - | 8-DIP | - | - | - | - | Tube | 2014 | - | - | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | 7V | - | 5000Vrms | Open Collector | - | - | 1 | - | - | - | 75 ns | DC | - | - | - | - | - | - | 50mA | - | - | - | - | - | - | - | - | 75ns, 75ns | 10kV/μs | 1/0 | - | - | ROHS3 Compliant | - | ||
![]() HCPL-260L-020E Broadcom Limited | 30 |
| Datasheet | 17 Weeks | Through Hole | Through Hole | 8-DIP (0.300, 7.62mm) | 8 | - | - | 1 | - | -40°C~85°C | Tube | 2005 | - | e3 | - | Active | 1 (Unlimited) | EAR99 | Matte Tin (Sn) | - | - | UL RECOGNIZED | - | 85mW | 2.7V~3.6V 4.5V~5.5V | 5.5V | 5000Vrms | Open Collector, Schottky Clamped | 50mA | SINGLE | 1 | 85mW | 50mA | 1.5V | 90 ns | DC | 90 ns | LOGIC IC OUTPUT OPTOCOUPLER | 20mA | 9e-8 ns | 15MBd | Unidirectional | 50mA | 45ns | - | 20 ns | 24ns 10ns | - | 5V | - | 0.05A | 75ns, 75ns | 10kV/μs | 1/0 | - | No | ROHS3 Compliant | Lead Free |