- Manufacturer
- Package / Case
- Packaging
- Input Type
- Moisture Sensitivity Level (MSL)
- Mounting Type
- Operating Temperature
- Output Type
- Part Status
- RoHS Status
- Voltage - Isolation
- Factory Lead Time
- Current Transfer Ratio-Min
Attribute column
Categories
Optoisolators - Transistor, Photovoltaic Output
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Lifecycle Status | Contact Plating | Mount | Mounting Type | Package / Case | Number of Pins | Supplier Device Package | Weight | Collector-Emitter Breakdown Voltage | Current Transfer Ratio-Min | Number of Elements | Operating Temperature | Packaging | Published | Series | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Termination | ECCN Code | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Additional Feature | Max Power Dissipation | Number of Functions | Base Part Number | Approval Agency | Voltage - Isolation | Output Voltage | Output Type | Max Output Current | Polarity | Configuration | Number of Channels | Voltage | Number of Circuits | Power Dissipation | Output Current | Voltage - Forward (Vf) (Typ) | Throw Configuration | Input Type | Optoelectronic Device Type | Forward Current | Max Output Voltage | Data Rate | Output Current per Channel | Rise Time | Forward Voltage | Fall Time (Typ) | Collector Emitter Voltage (VCEO) | Max Collector Current | Rise / Fall Time (Typ) | Power Consumption | Forward Current-Max | Reverse Breakdown Voltage | Forward Voltage-Max | Max Input Current | Current - DC Forward (If) (Max) | Input Current | On-State Current-Max | Load Current | Current Transfer Ratio (Max) | Turn On / Turn Off Time (Typ) | Vce Saturation (Max) | Reverse Voltage (DC) | Current Transfer Ratio | Dark Current-Max | Response Time-Max | Length | Width | Radiation Hardening | REACH SVHC | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() FODM124R2V ON Semiconductor | In Stock | - | Datasheet | 7 Weeks | ACTIVE (Last Updated: 1 day ago) | - | Surface Mount | Surface Mount | 4-SMD, Gull Wing | 4 | - | 155mg | - | 100% @ 1mA | 1 | -40°C~110°C | Tape & Reel (TR) | 2009 | - | e3 | yes | Active | 1 (Unlimited) | - | EAR99 | Tin (Sn) | - | - | UL RECOGNIZED, VDE APPROVED | 150mW | - | - | - | 3750Vrms | 80V | Transistor | - | - | SINGLE | 1 | - | - | 150mW | - | 1.3V Max | - | DC | - | 50mA | 40V | - | 80mA | - | - | - | 400mV | 80mA | 3μs 3μs | - | - | 6V | - | 50mA | - | 50mA | - | - | 1200% @ 1mA | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | Lead Free | ||
![]() HCPL-0501-500E Broadcom Limited | In Stock | - | - | 17 Weeks | - | - | Surface Mount | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | 8 | - | - | - | 15% @ 16mA | 1 | -55°C~100°C | Tape & Reel (TR) | 2004 | - | e3 | - | Active | 1 (Unlimited) | - | EAR99 | Matte Tin (Sn) | - | - | TTL COMPATIBLE, UL RECOGNIZED | 100mW | - | - | - | 3750Vrms | 20V | Transistor with Base | 8mA | - | SINGLE | - | 5V | - | 100mW | - | 1.5V | - | DC | LOGIC IC OUTPUT OPTOCOUPLER | 25mA | 20V | 1 Mbps | 8mA | - | - | - | - | 8mA | - | - | - | 5V | - | 25mA | - | 16mA | - | - | - | 200ns, 600ns | - | - | 50 % | - | - | - | - | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() HCNR200-500E Broadcom Limited | In Stock | - | - | 22 Weeks | - | Tin | Surface Mount | Surface Mount | 8-SMD, Gull Wing | 8 | - | - | - | 0.25% @ 10mA | 1 | -55°C~100°C | Tape & Reel (TR) | 2013 | - | e3 | - | Active | 1 (Unlimited) | - | EAR99 | - | - | - | - | 60mW | 1 | - | - | 5000Vrms | 15V | Photovoltaic, Linearized | - | - | DUAL, SIMULTANEOUS OPERATION | 1 | - | - | 60mW | - | 1.6V | - | DC | OPTOELECTRONIC DEVICE | 25mA | - | - | - | - | - | - | - | - | - | - | - | 2.5V | - | 25mA | - | 20mA | - | - | 0.75% @ 10mA | - | - | - | - | - | - | - | - | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() FODM452R2 ON Semiconductor | In Stock | - | Datasheet | 7 Weeks | ACTIVE (Last Updated: 1 day ago) | - | Surface Mount | Surface Mount | 6-SOIC (0.173, 4.40mm Width), 5 Leads | 5 | - | 181.33333mg | - | 20% @ 16mA | 1 | -40°C~85°C | Tape & Reel (TR) | - | - | e3 | yes | Active | 1 (Unlimited) | - | EAR99 | Tin (Sn) | - | - | CMOS COMPATIBLE, UL RECOGNIZED | 100mW | - | - | - | 3750Vrms | 20V | Transistor | - | - | SINGLE | - | - | - | 100mW | - | 1.6V | - | DC | LOGIC IC OUTPUT OPTOCOUPLER | 25mA | 20V | 1 Mbps | 8mA | - | - | - | - | 8mA | - | - | - | 5V | - | 25mA | - | 16mA | - | - | 50% @ 16mA | 400ns, 350ns | - | - | - | - | - | - | - | - | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() HCPL0500 ON Semiconductor | In Stock | - | Datasheet | 7 Weeks | ACTIVE (Last Updated: 1 day ago) | Tin | Surface Mount | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | 8 | - | 252mg | - | 7% @ 16mA | 1 | -40°C~85°C | Tube | 2004 | - | e3 | yes | Active | 1 (Unlimited) | - | EAR99 | - | - | - | UL RECOGNIZED | 100mW | - | - | - | 2500Vrms | 15V | Transistor with Base | - | - | SINGLE | 1 | - | - | 100mW | 8mA | 1.45V | - | DC | LOGIC IC OUTPUT OPTOCOUPLER | 25mA | 20V | 1 Mbps | 8mA | 1.5μs | - | 1.5 μs | - | 8mA | - | - | - | 5V | - | 25mA | - | 16mA | - | - | 50% @ 16mA | 450ns, 500ns | - | 5V | - | - | - | - | - | No | - | ROHS3 Compliant | Lead Free | ||
![]() CNY17F4SR2M ON Semiconductor | In Stock | - | Datasheet | 5 Weeks | ACTIVE (Last Updated: 6 days ago) | - | Surface Mount | Surface Mount | 6-SMD, Gull Wing | 6 | - | 810mg | - | 160% @ 10mA | 1 | -40°C~100°C | Tape & Reel (TR) | 2015 | - | e3 | yes | Active | 1 (Unlimited) | - | EAR99 | Tin (Sn) | - | - | UL RECOGNIZED | 250mW | - | - | - | 4170Vrms | 70V | Transistor | - | - | SINGLE | 1 | - | - | 250mW | - | 1.35V | - | DC | - | 60mA | 70V | - | 50mA | 6μs | - | 24 μs | 400mV | 50mA | 4μs 3.5μs Max | - | - | 6V | - | 60mA | - | - | - | - | 320% @ 10mA | 2μs, 3μs | - | - | - | 50nA | - | - | - | - | - | ROHS3 Compliant | Lead Free | ||
![]() 4N25M ON Semiconductor | In Stock | - | Datasheet | 5 Weeks | ACTIVE (Last Updated: 3 days ago) | - | Through Hole | Through Hole | 6-DIP (0.300, 7.62mm) | 6 | 6-DIP | 855mg | 30V | 20% @ 10mA | 1 | -40°C~100°C | Tube | 2008 | - | - | - | Active | 1 (Unlimited) | - | - | - | 100°C | -55°C | - | 200mW | - | 4N25 | UL | 4170Vrms | 30V | Transistor with Base | - | - | - | 1 | - | 1 | 250mW | - | 1.18V | - | DC | - | 60mA | 30V | - | - | 2μs | 1.5V | 2 μs | 500mV | - | - | - | - | 6V | - | 50mA | 60mA | 10mA | - | - | - | 2μs, 2μs | 500mV | - | 20 % | - | - | 7.12mm | 6.5mm | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() 4N25SR2M ON Semiconductor | In Stock | - | Datasheet | 5 Weeks | ACTIVE (Last Updated: 3 days ago) | Tin | Surface Mount | Surface Mount | 6-SMD, Gull Wing | 6 | - | 810mg | - | 20% @ 10mA | 1 | -40°C~100°C | Tape & Reel (TR) | 2008 | - | e3 | yes | Active | 1 (Unlimited) | - | EAR99 | - | - | - | UL RECOGNIZED | 150mW | - | 4N25 | - | 4170Vrms | 30V | Transistor with Base | - | - | SINGLE | - | - | - | 250mW | - | 1.18V | - | DC | TRANSISTOR OUTPUT OPTOCOUPLER | 60mA | - | - | - | 2μs | - | - | 500mV | - | - | - | - | 6V | - | 60mA | - | - | - | - | - | 2μs, 2μs | - | - | 20% | 50nA | - | - | - | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() EL1013(TA)-VG Everlight Electronics Co Ltd | In Stock | - | Datasheet | 20 Weeks | - | - | Surface Mount | Surface Mount | 4-SMD, Gull Wing | 4 | - | - | 80V | 100% @ 10mA | 1 | -55°C~110°C | Tape & Reel (TR) | 2009 | - | - | yes | Active | 1 (Unlimited) | - | - | - | - | - | - | 250mW | - | - | VDE | 5000Vrms | 80V | Transistor | - | NPN | SINGLE | 1 | - | - | - | - | 1.45V | - | DC | - | - | 80V | - | 50mA | - | - | - | 300mV | 50mA | 2μs 3μs | 250mW | 0.06A | - | - | 60mA | 60mA | 50mA | - | - | 200% @ 10mA | 4μs, 3μs | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() ACPL-054L-500E Broadcom Limited | In Stock | - | - | 17 Weeks | - | Tin | Surface Mount | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | 8 | - | - | - | 93% @ 3mA | 2 | -40°C~105°C | Tape & Reel (TR) | 2013 | - | e3 | - | Active | 1 (Unlimited) | - | EAR99 | - | - | - | OPEN COLLECTOR, TTL COMPATIBLE, UL RECOGNIZED | 45mW | - | - | - | 3750Vrms | - | Transistor | - | - | - | 2 | - | - | 45mW | - | 1.5V | - | DC | LOGIC IC OUTPUT OPTOCOUPLER | 20mA | 24V | 1 MBps | 8mA | - | - | - | - | 8mA | - | - | - | 5V | - | 20mA | - | - | - | - | 200% @ 3mA | 200ns, 380ns | - | - | - | - | - | - | - | No | - | ROHS3 Compliant | - | ||
![]() FODM121 ON Semiconductor | In Stock | - | Datasheet | 7 Weeks | ACTIVE (Last Updated: 23 hours ago) | - | Surface Mount | Surface Mount | 4-SMD, Gull Wing | 4 | - | 155mg | - | 50% @ 5mA | 1 | -40°C~110°C | Tube | 2009 | - | e3 | yes | Active | 1 (Unlimited) | - | EAR99 | Tin (Sn) | - | - | UL APPROVED | 150mW | - | - | - | 3750Vrms | 80V | Transistor | - | - | SINGLE | 1 | - | - | 150mW | - | 1.3V Max | - | DC | - | 50mA | 80V | - | 80mA | - | - | - | 400mV | 80mA | 3μs 3μs | - | - | 6V | - | 50mA | - | 50mA | - | - | 600% @ 5mA | - | - | - | - | - | - | - | - | No | - | ROHS3 Compliant | Lead Free | ||
![]() H11G2VM ON Semiconductor | In Stock | - | Datasheet | 2 Weeks | ACTIVE (Last Updated: 2 weeks ago) | - | Through Hole | Through Hole | 6-DIP (0.300, 7.62mm) | 6 | - | 855mg | - | 1000% @ 10mA | 1 | -40°C~100°C | Tube | 2008 | - | e3 | yes | Active | 1 (Unlimited) | - | EAR99 | Tin (Sn) | - | - | UL RECOGNIZED, VDE APPROVED | 260mW | - | - | - | 4170Vrms | 80V | Darlington with Base | - | - | SINGLE | 1 | - | - | 260mW | - | 1.3V | - | DC | DARLINGTON OUTPUT OPTOCOUPLER | 60mA | - | - | - | - | - | - | 1V | - | - | - | - | 6V | - | 60mA | - | - | - | - | - | 5μs, 100μs | - | - | 1000% | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() HCPL2530SD ON Semiconductor | In Stock | - | Datasheet | 7 Weeks | - | - | Surface Mount | Surface Mount | 8-SMD, Gull Wing | 8 | - | 792mg | - | 7% @ 16mA | 2 | -55°C~100°C | Tape & Reel (TR) | 2004 | - | e3 | yes | Active | 1 (Unlimited) | - | - | Tin (Sn) | - | - | UL RECOGNIZED | 100mW | - | - | - | 2500Vrms | 20V | Transistor | - | - | - | 2 | - | - | 100mW | - | 1.45V | - | DC | LOGIC IC OUTPUT OPTOCOUPLER | 25mA | 20V | 1 Mbps | 8mA | 1.5μs | - | 1.5 μs | - | 8mA | - | - | - | 5V | 1.7V | 25mA | - | - | - | - | 50% @ 16mA | 450ns, 500ns | - | - | - | - | - | - | - | No | - | ROHS3 Compliant | Lead Free | ||
![]() 6N136SM ON Semiconductor | In Stock | - | Datasheet | 9 Weeks | ACTIVE (Last Updated: 6 days ago) | - | Surface Mount | Surface Mount | 8-SMD, Gull Wing | 8 | - | 720mg | - | 19% @ 16mA | 1 | -40°C~100°C | Tube | 2014 | - | e3 | yes | Active | 1 (Unlimited) | - | EAR99 | Tin (Sn) | - | - | TTL COMPATIBLE, UL RECOGNIZED | 100mW | - | 6N136 | - | 5000Vrms | 20V | Transistor with Base | - | - | SINGLE | 1 | - | - | 100mW | - | 1.45V | - | DC | LOGIC IC OUTPUT OPTOCOUPLER | 25mA | - | 1 Mbps | 8mA | 800ns | - | 800 ns | - | 8mA | - | - | - | 5V | - | 25mA | - | - | - | - | 50% @ 16mA | 250ns, 260ns | - | - | - | - | - | - | - | No | - | ROHS3 Compliant | - | ||
![]() PVI5080NSPBF Infineon Technologies | In Stock | - | Datasheet | 16 Weeks | - | - | Surface Mount | Surface Mount | 8-SMD (0.300, 7.62mm), 4 Leads | 4 | - | - | - | - | - | -40°C~85°C | Tube | 2009 | PVI | - | - | Active | 4 (72 Hours) | SMD/SMT | - | - | - | - | - | - | 1 | - | UL | 4000Vrms | 10V | Photovoltaic | - | - | - | 1 | - | - | - | - | - | SPST | DC | OPTOELECTRONIC DEVICE | 50mA | 5V | - | 8μA | - | 8V | - | - | - | - | - | - | 6V | - | - | - | - | - | 10μA | - | 300μs, 220μs (Max) | - | - | - | - | - | - | - | - | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() MCT61SD ON Semiconductor | In Stock | - | Datasheet | 7 Weeks | ACTIVE (Last Updated: 3 days ago) | - | Surface Mount | Surface Mount | 8-SMD, Gull Wing | 8 | - | 774mg | - | 50% @ 5mA | 2 | -55°C~100°C | Tape & Reel (TR) | 2004 | - | e3 | yes | Active | 1 (Unlimited) | - | EAR99 | Tin (Sn) | - | - | UL APPROVED, VDE APPROVED | 400mW | - | - | - | 5000Vrms | 30V | Transistor | - | - | - | - | - | - | 400mW | - | 1.2V | - | DC | - | 60mA | 30V | - | 30mA | 2.4μs | - | - | 400mV | 30mA | - | - | - | 25V | 1.5V | 60mA | - | - | 0.03A | - | - | 2.4μs, 2.4μs | - | - | 50% | 100nA | - | - | - | No | - | ROHS3 Compliant | Lead Free | ||
![]() FOD814A300W ON Semiconductor | In Stock | - | Datasheet | 7 Weeks | ACTIVE (Last Updated: 1 day ago) | - | Through Hole | Through Hole | 4-DIP (0.400, 10.16mm) | 4 | - | 0g | - | 50% @ 1mA | 1 | -55°C~105°C | Tube | 2002 | - | e3 | yes | Active | 1 (Unlimited) | - | EAR99 | Tin (Sn) | - | - | UL APPROVED, VDE APPROVED | 200mW | - | - | - | 5000Vrms | 70V | Transistor | - | - | SINGLE | - | - | - | 200mW | - | 1.2V | - | AC, DC | - | 50mA | 70V | - | 50mA | 18μs | - | 18 μs | 200mV | 50mA | 4μs 3μs | - | - | - | - | 50mA | - | 50mA | - | - | 150% @ 1mA | - | - | - | - | - | - | - | - | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() FOD817C ON Semiconductor | In Stock | - | Datasheet | 7 Weeks | ACTIVE (Last Updated: 2 days ago) | Tin | Through Hole | Through Hole | 4-DIP (0.300, 7.62mm) | 4 | - | 408mg | - | 200% @ 5mA | 1 | -55°C~110°C | Tube | 2002 | - | e3 | yes | Active | 1 (Unlimited) | - | EAR99 | - | - | - | UL APPROVED | 200mW | - | - | - | 5000Vrms | 70V | Transistor | - | - | SINGLE | - | - | - | 200mW | - | 1.2V | - | DC | - | 50mA | 70V | - | 50mA | 18μs | - | 18 μs | 200mV | 50mA | 4μs 3μs | - | - | 6V | - | 50mA | - | 50mA | - | - | 400% @ 5mA | - | - | - | - | - | - | - | - | No | - | ROHS3 Compliant | Lead Free | ||
![]() MCT9001SD ON Semiconductor | In Stock | - | Datasheet | 7 Weeks | ACTIVE (Last Updated: 3 days ago) | - | Surface Mount | Surface Mount | 8-SMD, Gull Wing | 8 | - | 774mg | - | 50% @ 5mA | 2 | -55°C~100°C | Tape & Reel (TR) | 2009 | - | e3 | yes | Active | 1 (Unlimited) | - | EAR99 | Tin (Sn) | - | - | UL RECOGNIZED | 400mW | - | - | - | 5000Vrms | 55V | Transistor | - | - | - | 2 | - | - | 400mW | - | 1V | - | DC | - | 60mA | 55V | - | 30mA | - | - | - | 400mV | 30mA | 2.4μs 2.4μs | - | - | 5V | 1.3V | 60mA | - | 60mA | - | - | 600% @ 5mA | 3μs, 3μs | - | - | - | 100nA | - | - | - | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() CNY171SR2M ON Semiconductor | In Stock | - | Datasheet | 6 Weeks | ACTIVE (Last Updated: 3 days ago) | - | Surface Mount | Surface Mount | 6-SMD, Gull Wing | 6 | - | 810mg | - | 40% @ 10mA | 1 | -40°C~100°C | Tape & Reel (TR) | 2008 | - | e3 | yes | Active | 1 (Unlimited) | - | EAR99 | Tin (Sn) | - | - | UL RECOGNIZED | 250mW | - | - | - | 4170Vrms | 70V | Transistor with Base | - | - | SINGLE | - | - | - | 250mW | - | 1.35V | - | DC | TRANSISTOR OUTPUT OPTOCOUPLER | 60mA | 70V | - | 50mA | 4μs | - | 20 μs | 400mV | - | 4μs 3.5μs Max | - | - | 6V | - | 60mA | - | - | - | - | 80% @ 10mA | 2μs, 3μs | - | - | - | 50nA | 0.000004s | - | - | No | - | ROHS3 Compliant | Lead Free |