- Manufacturer
- Package / Case
- Packaging
- Input Type
- Moisture Sensitivity Level (MSL)
- Mounting Type
- Operating Temperature
- Output Type
- Part Status
- RoHS Status
- Voltage - Isolation
- Factory Lead Time
- Current Transfer Ratio-Min
Attribute column
Categories
Optoisolators - Transistor, Photovoltaic Output
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Package / Case | Surface Mount | Mounting Feature | Shell Material | Supplier Device Package | Insert Material | Backshell Material, Plating | Base Product Number | Collector Current (DC) | Contact Finish Mating | Contact Materials | Current Transfer Ratio-Min | Current Transfer Ratio-Nom | Enclosure | Ihs Manufacturer | Manufacturer | Manufacturer Part Number | Maximum Forward Current | Mfr | Mounting | Number of Elements | Operating Temp Range | Operating Temperature Classification | Operating Temperature-Max | Operating Temperature-Min | Output Device | Package | Package Description | Package Type | Part Life Cycle Code | Power Dissipation (Max) | Primary Material | Product Status | Rad Hardened | Risk Rank | RoHS | Rohs Code | Voltage, Rating | Operating Temperature | Packaging | Series | Size / Dimension | Tolerance | JESD-609 Code | Pbfree Code | Part Status | Number of Terminations | Termination | Temperature Coefficient | Connector Type | Type | Resistance | Number of Positions | Terminal Finish | Composition | Color | Applications | Power (Watts) | Additional Feature | HTS Code | Fastening Type | Subcategory | Current Rating (Amps) | Orientation | Shielding | Ingress Protection | Reach Compliance Code | Frequency | Frequency Stability | Shell Finish | Pin Count | Shell Size - Insert | Voltage - Isolation | Output Type | ESR (Equivalent Series Resistance) | Failure Rate | Configuration | Number of Channels | Load Capacitance | Operating Mode | Power Dissipation | Shell Size, MIL | Voltage - Forward (Vf) (Typ) | Frequency Tolerance | Input Type | Optoelectronic Device Type | Cable Opening | Forward Current | Rise Time | Forward Voltage | RPM | Rise / Fall Time (Typ) | Current - Output / Channel | Forward Current-Max | Reverse Breakdown Voltage | Voltage - Output (Max) | Forward Voltage-Max | Current - DC Forward (If) (Max) | Isolation Voltage | Current Transfer Ratio (Max) | Turn On / Turn Off Time (Typ) | Isolation Voltage-Max | Vce Saturation (Max) | Overload Protection | Current Transfer Ratio | Dark Current-Max | Coll-Emtr Bkdn Voltage-Min | Response Time-Max | Features | Standard | Phase | Height Seated (Max) | Contact Finish Thickness - Mating | Material Flammability Rating |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() MOC8107M ON Semiconductor | 51648 |
| Datasheet | - | - | - | - | - | - | - | - | KJL11 | - | - | - | - | - | - | - | - | - | - | ITT Cannon, LLC | - | - | - | - | - | - | - | Bulk | - | - | - | - | - | Active | - | - | - | - | - | - | - | * | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() MOC8103XG Isocom Components | 89 |
| - | - | - | - | THROUGH HOLE MOUNT | - | - | - | - | - | 0.05(A) | - | - | 108 | 108 | - | - | Littelfuse | 56Z2 | 60(mA) | - | Through Hole | 1 | -55C to 100C | Industrial | 100 | -55 | Transistor | - | - | PDIP | - | .15 | - | - | No | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | UL RECOGNIZED, VDE APPROVED | - | - | - | - | - | - | - | - | - | - | - | 6 | - | - | DC | - | - | SINGLE | - | - | - | 0.2(W) | - | - | - | DC | TRANSISTOR OUTPUT OPTOCOUPLER | - | 60(mA) | - | 1.5(V) | - | - | - | .06 | 6(V) | - | 1.5 | - | 5300(V) | - | - | 5300 | - | - | - | 50 | - | .00002 | - | - | - | - | - | - | ||
![]() H11AA4SMT/R Isocom Components | 66000 |
| - | - | - | YES | SURFACE MOUNT | - | - | - | - | - | - | - | - | 100% | 100% | - | ISOCOM COMPONENTS LTD | Brady | THT-5-400-10 | 50(mA) | - | Surface Mount | 1 | -30C to 100C | Commercial | 100 °C | -30 °C | Transistor With Base | - | ROHS COMPLIANT, SURFACE MOUNT, PLASTIC PACKAGE-6 | PDIP SMD | Active | 0.3 W | - | - | No | 5.63 | - | Yes | - | - | Tape and Reel | - | - | - | - | Yes | - | - | - | - | - | - | - | - | - | - | - | - | - | UL RECOGNIZED | 8541.40.80.00 | - | Optocoupler - Transistor Outputs | - | - | - | - | compliant | - | - | - | 6 | - | - | DC | - | - | SINGLE | - | - | - | 0.35(W) | - | - | - | AC | AC INPUT-TRANSISTOR OUTPUT OPTOCOUPLER | - | 100(mA) | - | 1.5(V) | - | - | - | 0.05 A | - | - | 1.5 V | - | 5300(V) | - | - | 5300 V | - | - | 100(%) | 100 nA | 35 V | - | - | CSA/UL/VDE | - | - | - | - | ||
![]() H11G3XSMT/R Isocom Components | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Wieland | 57.503.0053.0 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() MOC8100XSM Isocom Components | 91 |
| - | - | - | - | SURFACE MOUNT | - | - | - | - | - | - | - | - | 30 | 50 | - | - | Cutler Hammer, Div of Eaton Co | E57-12GU04-D1S5 | 60(mA) | - | Surface Mount | 1 | -55C to 100C | Industrial | 100 | -55 | Transistor With Base | - | - | PDIP SMD | - | .15 | - | - | No | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | UL RECOGNIZED, VDE APPROVED | - | - | - | - | - | - | - | - | - | - | - | 6 | - | - | DC | - | - | SINGLE | - | - | - | 0.2(W) | - | - | - | DC | TRANSISTOR OUTPUT OPTOCOUPLER | - | 60(mA) | - | 1.4(V) | - | - | - | .06 | 6(V) | - | 1.4 | - | 5300(V) | - | - | 5300 | - | - | 50(%) | 50 | - | .00002 | - | UL | - | - | - | - | ||
![]() TIL194BSM Isocom Components | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 100 | - | - | Wieland | 57.503.9055.0 | 50(mA) | - | Surface Mount | 1 | -30C to 100C | Commercial | 100 | -30 | Transistor | - | - | PDIP SMD | - | - | - | - | No | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | UL RECOGNIZED | - | - | - | - | - | - | - | - | - | - | - | 4 | - | - | DC | - | - | SINGLE | - | - | - | 0.2(W) | - | - | - | AC | AC INPUT-TRANSISTOR OUTPUT OPTOCOUPLER | - | 50(mA) | - | 1.4(V) | - | - | - | .05 | - | - | - | - | 5300(V) | - | - | 5300 | - | - | 100(%) | 100 | - | - | - | UL | - | - | - | - | ||
![]() CNY17-1SM Isocom Components | In Stock | - | - | - | - | - | SURFACE MOUNT | - | - | - | - | - | - | - | - | 13 | 40 | - | - | Wieland | 57.504.0053.1 | 60(mA) | - | Surface Mount | 1 | -55C to 100C | Industrial | 100 | -55 | Transistor With Base | - | - | PDIP SMD | - | .16 | - | - | No | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | UL RECOGNIZED | - | - | - | - | - | - | - | - | - | - | - | 6 | - | - | DC | - | - | SINGLE | - | - | - | 0.2(W) | - | - | - | DC | TRANSISTOR OUTPUT OPTOCOUPLER | - | 60(mA) | - | 1.65(V) | - | - | - | .06 | 6(V) | - | 1.65 | - | 5300(V) | - | - | 5300 | - | - | 40(%) | 50 | - | - | - | UL | - | - | - | - | ||
![]() TIL111XSM Isocom Components | 46 |
| - | - | - | - | SURFACE MOUNT | - | - | - | - | - | - | - | - | 20 | 20 | - | - | Siemens Building Technologies | 994-740-07 | 60(mA) | - | Surface Mount | 1 | -55C to 100C | Industrial | 100 | -55 | Transistor With Base | - | - | PDIP SMD | - | .16 | - | - | No | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | UL RECOGNIZED, VDE APPROVED | - | - | - | - | - | - | - | - | - | - | - | 6 | - | - | DC | - | - | SINGLE | 1 | - | - | 0.2(W) | - | - | - | DC | TRANSISTOR OUTPUT OPTOCOUPLER | - | 60(mA) | 10000(ns) | 1.4(V) | - | - | - | .06 | 6(V) | - | 1.4 | - | 5300(V) | - | - | 5300 | - | - | 20(%) | 50 | - | .00001 | - | - | - | - | - | - | ||
![]() ISP825-3SMT/R Isocom Components | 28 |
| - | - | - | YES | SURFACE MOUNT | - | - | - | - | - | - | - | - | 200% | 800% | - | ISOCOM COMPONENTS LTD | Cutler Hammer, Div of Eaton Corp | CB1233T120208CT | - | - | - | 2 | - | - | 100 °C | -30 °C | - | - | ROHS COMPLIANT, SURFACE MOUNT, PLASTIC PACKAGE-8 | - | Active | 0.15 W | - | - | - | 5.64 | - | Yes | - | - | - | - | - | - | e3 | Yes | - | - | - | - | - | - | - | - | TIN | - | - | - | - | UL RECOGNIZED | 8541.40.80.00 | - | Optocoupler - Transistor Outputs | - | - | - | - | compliant | - | - | - | - | - | - | - | - | - | SEPARATE, 2 CHANNELS | - | - | - | - | - | - | - | - | DARLINGTON OUTPUT OPTOCOUPLER | - | - | - | - | - | - | - | 0.05 A | - | - | 1.4 V | - | - | - | - | 5300 V | - | - | - | 100 nA | 70 V | 0.0003 s | - | - | - | - | - | - | ||
![]() HCPL2531SVM Fairchild | In Stock | - | - | Surface Mount | 4-SMD, No Lead | - | - | - | 8-SMD | - | - | - | - | - | - | 19% @ 16mA | - | - | - | - | - | - | Suntsu Electronics, Inc. | - | - | - | - | - | - | - | Bulk | - | - | - | - | - | Active | - | - | - | - | - | -40°C ~ 85°C | - | SXT324 | 0.126 L x 0.098 W (3.20mm x 2.50mm) | - | - | - | - | - | - | - | - | MHz Crystal | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 20 MHz | ±30ppm | - | - | - | 5000Vrms | Transistor | 50 Ohms | - | - | 2 | 10pF | Fundamental | - | - | 1.45V | ±30ppm | DC | - | - | - | - | - | - | - | 8mA | - | - | 20V | - | 25 mA | - | 50% @ 16mA | 250ns, 260ns | - | - | - | - | - | - | - | - | - | - | 0.031 (0.80mm) | - | - | ||
![]() FOD2711SDV Fairchild | In Stock | - | - | Free Hanging (In-Line) | 8-SMD, Gull Wing | - | - | Aluminum Alloy | 8-SMD | Polyphenylene Sulfide (PPS) | - | 2M805-002 | - | Gold | Copper Alloy | 100% @ 10mA | - | - | - | - | - | - | Amphenol Aerospace Operations | - | - | - | - | - | - | - | Bulk | - | - | - | - | Metal | Active | - | - | - | - | - | -65°C ~ 150°C | - | 2M | - | - | - | - | - | - | Crimp | - | Plug, Male Pins | - | - | 6 | - | - | Olive Drab | - | - | - | - | Threaded | - | 5A, 23A | A | Shielded | IP67 - Dust Tight, Waterproof | - | - | - | Olive Drab Cadmium | - | 12-201 | 5000Vrms | Transistor | - | - | - | 1 | - | - | - | - | 1.5V (Max) | - | DC | - | - | - | - | - | - | - | 50mA | - | - | 30V | - | - | - | 200% @ 10mA | - | - | 400mV | - | - | - | - | - | Coupling Nut, Self Locking | - | - | - | 50.0µin (1.27µm) | - | ||
![]() ILD5X009T Infineon | In Stock | - | Datasheet | Footed | - | - | - | - | - | - | - | - | - | - | - | - | - | Totally Enclosed Fan Cooled | - | Toshiba | 0202XDSC47A-P | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | No | - | - | - | - | - | - | - | - | - | - | - | - | - | - | General Purpose | - | - | - | Cast Iron | - | - | - | - | - | - | - | - | - | - | - | - | 60 Hz | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 3,600 RPM | - | - | - | - | - | - | - | - | - | - | - | - | None | - | - | - | - | - | - | 3 | - | - | - | ||
![]() EL21-2 GPT | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() HCPL0700V Fairchild | In Stock | - | - | Surface Mount | Axial | - | - | - | Axial | - | - | - | - | - | - | 300% @ 1.6mA | - | - | - | - | - | - | Fairchild Semiconductor | - | - | - | - | - | - | - | Bulk | - | - | - | - | - | Active | - | - | - | - | - | -65°C ~ 175°C | Tape & Reel (TR) | Military, MIL-PRF-55182/01, RNC55 | 0.094 Dia x 0.250 L (2.39mm x 6.35mm) | ±0.5% | - | - | Active | 2 | - | ±50ppm/°C | - | - | 1.02 kOhms | - | - | Metal Film | - | - | 0.125W, 1/8W | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 2500Vrms | Darlington with Base | - | S (0.001%) | - | 1 | - | - | - | - | 1.25V | - | DC | - | - | - | - | - | - | - | 60mA | - | - | 7V | - | 20 mA | - | 2600% @ 1.6mA | 1µs, 7µs | - | - | - | - | - | - | - | Military, Moisture Resistant, Weldable | - | - | -- | - | - | ||
![]() FOD270L Fairchild | In Stock | - | - | Through Hole | 8-DIP (0.300, 7.62mm) | - | - | - | 8-DIP | - | - | - | - | - | - | 400% @ 500µA | - | - | - | - | - | - | Fairchild Semiconductor | - | - | - | - | - | - | - | Tube | - | - | - | - | - | Obsolete | - | - | - | - | - | -40°C ~ 85°C | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 5000Vrms | Darlington with Base | - | - | - | 1 | - | - | - | - | 1.35V | - | DC | - | - | - | - | - | - | - | 60mA | - | - | 7V | - | 20 mA | - | 7000% @ 500µA | 3µs, 50µs | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 4N36SR2M Fairchild | 68868 | - | - | Surface Mount | 6-SMD, Gull Wing | - | - | - | 6-SMD | - | - | - | - | - | - | 40% @ 10mA | - | - | - | - | - | - | Fairchild Semiconductor | - | - | - | - | - | - | - | Bulk | - | - | - | - | - | Active | - | - | - | - | - | -40°C ~ 100°C | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 4170Vrms | Transistor with Base | - | - | - | 1 | - | - | - | - | 1.18V | - | DC | - | - | - | - | - | - | - | - | - | - | 30V | - | 60 mA | - | - | 2µs, 2µs | - | 300mV | - | - | - | - | - | - | - | - | - | - | - | ||
![]() TLP759F(D4MBIM,J,F Toshiba | In Stock | - | - | Through Hole | Axial | - | - | - | Axial | - | - | TLP759 | - | - | - | 20% @ 16mA | - | - | - | - | - | - | Toshiba Semiconductor and Storage | - | - | - | - | - | - | - | Bulk | - | - | - | - | - | Last Time Buy | - | - | - | - | - | -65°C ~ 175°C | Bulk | Military, MIL-R-10509/1, RN60 | 0.145 Dia x 0.344 L (3.68mm x 8.74mm) | ±1% | - | - | Active | 2 | - | ±100ppm/°C | - | - | 14.7 Ohms | - | - | Metal Film | - | - | 0.25W, 1/4W | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 5000Vrms | Transistor with Base | - | -- | - | 1 | - | - | - | - | 1.65V | - | DC | - | - | - | - | - | - | - | - | - | - | - | - | 25 mA | - | - | - | - | - | - | - | - | - | - | Flame Retardant Coating, Military, Moisture Resistant, Safety | - | - | -- | - | - | ||
![]() ISD201SM Isocom Components | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 75 | - | - | - | - | - | - | - | 2 | - | - | 100 | -25 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | UL RECOGNIZED | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | SEPARATE, 2 CHANNELS | - | - | - | - | - | - | - | - | TRANSISTOR OUTPUT OPTOCOUPLER | - | - | - | - | - | - | - | .05 | - | - | - | - | - | - | - | 5300 | - | - | - | 50 | - | - | - | - | - | - | - | - | ||
![]() SFH618A-3 Isocom Components | 5 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 100 | - | - | - | - | 50(mA) | - | Through Hole | 1 | -55C to 100C | Industrial | 100 | -55 | Transistor | - | - | PDIP | - | - | - | - | No | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | UL RECOGNIZED | - | - | - | - | - | - | - | - | - | - | - | 4 | - | - | DC | - | - | SINGLE | - | - | - | 0.2(W) | - | - | - | DC | TRANSISTOR OUTPUT OPTOCOUPLER | - | 50(mA) | - | 1.5(V) | - | - | - | .05 | 6(V) | - | - | - | 5300(V) | - | - | 5300 | - | - | 100(%) | 200 | - | - | - | UL | - | - | - | - | ||
![]() ISP814G Isocom Components | In Stock | - | - | - | - | - | - | - | - | - | - | - | 0.05(A) | - | - | - | 20 | - | - | - | - | 50(mA) | - | Through Hole | 1 | -30C to 100C | Commercial | 100 | -55 | Transistor | - | - | PDIP | - | - | - | - | No | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | UL RECOGNIZED | - | - | - | - | - | - | - | - | - | - | - | 4 | - | - | DC | - | - | SINGLE | - | - | - | 0.2(W) | - | - | - | AC | AC INPUT-TRANSISTOR OUTPUT OPTOCOUPLER | - | 50(mA) | 18000(ns) | 1.4(V) | - | - | - | .05 | - | - | - | - | 5300(V) | - | - | 5300 | - | - | 300(%) | 100 | - | - | - | UL | - | - | - | - |