- Manufacturer
- Package / Case
- Packaging
- Input Type
- Moisture Sensitivity Level (MSL)
- Mounting Type
- Operating Temperature
- Output Type
- Part Status
- RoHS Status
- Voltage - Isolation
- Factory Lead Time
- Current Transfer Ratio-Min
Attribute column
Categories
Optoisolators - Transistor, Photovoltaic Output
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Package / Case | Mounting Feature | Contact Shape | Shell Material | Supplier Device Package | Dielectric Material | Housing Material | Insert Material | Body Material | Center Contact Plating | Center Contact Material | Approvals | Base Product Number | Collector Current (DC) | Contact Finish Mating | Contact Length-Mating | Contact Materials | Contact Sizes | Current Transfer Ratio-Min | Current Transfer Ratio-Nom | Frequency-Max | Ihs Manufacturer | Insulation Materials | Lead Free Status / RoHS Status | Manufacturer | Manufacturer Part Number | Mated Stacking Heights | Maximum Forward Current | Mfr | Mounting | Number of Elements | Operating Temp Range | Operating Temperature Classification | Operating Temperature-Max | Operating Temperature-Min | Output Device | Package | Package Type | Part Life Cycle Code | Power Dissipation (Max) | Product Status | Rad Hardened | Risk Rank | RoHS | Rohs Code | Voltage, Rating | Operating Temperature | Packaging | Series | Size / Dimension | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Termination | Connector Type | Type | Number of Positions | Terminal Finish | Composition | Applications | Number of Rows | Additional Feature | HTS Code | Capacitance | Fastening Type | Contact Type | Voltage - Supply | Orientation | Shielding | Ingress Protection | Insulation Height | Style | Number of Positions Loaded | Reach Compliance Code | Current Rating | Frequency | Pitch - Mating | Frequency Stability | Insulation Color | Output | Shell Finish | Pin Count | Shell Size - Insert | Function | Base Resonator | Current - Supply (Max) | Row Spacing - Mating | Contact Length - Post | Shrouding | Contact Finish - Post | Voltage - Isolation | Housing Color | Output Type | Lead Length | ESR (Equivalent Series Resistance) | Lead Spacing | Overall Contact Length | Wire Gauge | Configuration | Note | Number of Channels | Lead Diameter | Load Capacitance | Impedance | Connector Style | Number of Ports | Operating Mode | Power Dissipation | Shell Size, MIL | Voltage - Forward (Vf) (Typ) | Frequency Tolerance | Spread Spectrum Bandwidth | Input Type | Optoelectronic Device Type | Forward Current | Mating Cycles | Contact Termination | Size | Rise Time | Forward Voltage | Thread Size | Terminal Type | Includes | Rise / Fall Time (Typ) | Current - Output / Channel | Forward Current-Max | Reverse Breakdown Voltage | Voltage - Output (Max) | Forward Voltage-Max | Insertion Loss | Current - DC Forward (If) (Max) | Body Finish | Cable Group | Lock Location | Absolute Pull Range (APR) | Shield Termination | Housing Finish | Isolation Voltage | Current Transfer Ratio (Max) | Turn On / Turn Off Time (Typ) | Isolation Voltage-Max | Vce Saturation (Max) | Current Transfer Ratio | Dark Current-Max | VA Rating | Coll-Emtr Bkdn Voltage-Min | Features | Standard | Height Seated (Max) | Contact Finish Thickness - Mating | Contact Finish Thickness - Post | Material Flammability Rating | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() H11AA814W Fairchild | In Stock | - | - | Through Hole | 4-DIP (0.400, 10.16mm) | - | - | - | 4-DIP | - | - | - | - | - | - | - | - | - | - | - | - | - | 20% @ 1mA | - | - | - | - | - | - | - | - | - | Fairchild Semiconductor | - | - | - | - | - | - | - | Tube | - | - | - | Obsolete | - | - | - | - | - | -55°C ~ 100°C | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 5300Vrms | - | Transistor | - | - | - | - | - | - | - | 1 | - | - | - | - | - | - | - | - | 1.2V | - | - | AC, DC | - | - | - | - | - | - | - | - | - | - | 2.4µs, 2.4µs | 50mA | - | - | 70V | - | - | 50 mA | - | - | - | - | - | - | - | 300% @ 1mA | - | - | 200mV | - | - | - | - | - | - | - | - | - | - | - | ||
![]() H11B1 Microchip | In Stock | - | - | Free Hanging (In-Line) | - | - | Circular | Aluminum | - | - | - | - | - | - | - | - | D38999/26ZE | - | - | - | - | 12 | - | - | - | - | - | - | - | - | - | - | Amphenol Aerospace Operations | - | - | - | - | - | - | - | Bulk | - | - | - | Active | - | - | - | - | - | -65°C ~ 175°C | - | Military, MIL-DTL-38999 Series III, Tri-Start™ TV | - | - | - | - | - | - | Plug Housing | For Female Sockets | 6 | - | - | - | - | - | - | - | Threaded | Crimp | - | D | Shielded | Environment Resistant | - | - | - | - | - | - | - | - | - | - | Zinc Nickel | - | 17-6 | - | - | - | - | - | - | - | - | Black | - | - | - | - | - | - | - | Contacts Not Included | - | - | - | - | - | - | - | - | E | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Coupling Nut, Self Locking | - | - | - | - | - | - | ||
![]() SFH6343T E9441 Vishay | In Stock | - | - | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | - | - | - | 8-SOIC | - | - | - | - | - | - | - | - | - | - | - | - | - | 19% @ 16mA | - | - | - | - | - | ABB | ACH580-BCR-024A-2+E213+J429+K452 | - | - | Vishay Semiconductor Opto Division | - | - | - | - | - | - | - | Bulk | - | - | - | Obsolete | - | - | - | - | - | -55°C ~ 100°C | - | SFH6343T | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 4000Vrms | - | Transistor | - | - | - | - | - | - | - | 1 | - | - | - | - | - | - | - | - | 1.6V | - | - | DC | - | - | - | - | - | - | - | - | - | - | - | 8mA | - | - | - | - | - | 25 mA | - | - | - | - | - | - | - | 50% @ 16mA | 250ns, 500ns | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 6N139SVM Fairchild | In Stock | - | - | Surface Mount | 8-SMD, Gull Wing | - | - | - | 8-SMD | - | - | - | - | - | - | - | - | - | - | - | - | - | 500% @ 1.6mA | - | - | - | - | - | Mersen, formerly Ferraz Shawmu | CNL675 | - | - | Fairchild Semiconductor | - | - | - | - | - | - | - | Bulk | - | - | - | Active | - | - | - | - | - | -40°C ~ 100°C | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 5000Vrms | - | Darlington with Base | - | - | - | - | - | - | - | 1 | - | - | - | - | - | - | - | - | 1.3V | - | - | DC | - | - | - | - | - | - | - | - | - | - | - | 60mA | - | - | 18V | - | - | 20 mA | - | - | - | - | - | - | - | - | 240ns, 1.3µs | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() TLP626-4(HITOMK,F) Toshiba | In Stock | - | - | Through Hole | 16-DIP (0.300, 7.62mm) | - | - | - | 16-DIP | - | - | - | - | - | - | - | TLP626 | - | - | - | - | - | 100% @ 1mA | - | - | - | - | - | ABB | - | - | - | Toshiba Semiconductor and Storage | DIN Rail | - | - | - | - | - | - | Bulk | - | - | - | Last Time Buy | - | - | No | - | - | -55°C ~ 100°C | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 25 A | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 5000Vrms | - | Transistor | - | - | - | - | - | - | - | 4 | - | - | - | - | - | - | - | - | 1.15V | - | - | AC, DC | - | - | - | - | - | - | - | - | Screw | - | 8µs, 8µs | 50mA | - | - | 55V | - | - | 50 mA | - | - | - | - | - | - | - | 1200% @ 1mA | 10µs, 8µs | - | 400mV | - | - | - | - | - | - | - | - | - | - | - | ||
![]() FOD2741BS Fairchild | 200 | - | - | Surface Mount | 8-SMD, Gull Wing | - | - | - | 8-SMD | - | - | - | - | - | - | CE, UL | - | - | - | - | - | - | 100% @ 10mA | - | - | - | - | - | Dongan Electric Manufacturing | IC-0500-107 | - | - | Fairchild Semiconductor | Panel | - | - | - | - | - | - | Bulk | - | - | - | Active | - | - | - | - | - | -40°C ~ 85°C | - | - | - | - | - | - | - | Screw Terminals | - | Control | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 5000Vrms | - | Transistor | - | - | - | - | - | - | - | 1 | - | - | - | - | - | - | - | - | 1.5V (Max) | - | - | DC | - | - | - | - | - | - | - | - | - | - | - | 50mA | - | - | 30V | - | - | - | - | - | - | - | - | - | - | 200% @ 10mA | - | - | 400mV | - | - | 500 VA | - | - | - | - | - | - | - | - | ||
![]() TLP759(D4IM-F5,J,F Toshiba | In Stock | - | - | Through Hole | 8-DIP (0.300, 7.62mm) | - | - | - | 8-DIP | - | - | - | - | - | - | - | TLP759 | - | - | - | - | - | 20% @ 16mA | - | - | - | - | - | NTE Electronics | MLR154K400 | - | - | Toshiba Semiconductor and Storage | - | - | - | - | - | - | - | Bulk | Radial Oval | - | - | Last Time Buy | - | - | No | - | - | -55°C ~ 100°C | - | - | - | - | - | - | - | - | - | - | - | - | Mylar | - | - | - | - | 150n Farads | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 5000Vrms | - | Transistor with Base | 0.73 | - | 0.591 | - | - | - | - | 1 | 0.024 | - | - | - | - | - | - | - | 1.65V | - | - | DC | - | - | - | - | - | - | - | - | - | - | - | 8mA | - | - | - | - | - | 25 mA | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() TLP620-2(YASK,F) Toshiba | In Stock | - | - | Through Hole | 8-DIP (0.300, 7.62mm) | - | - | - | 8-DIP | - | - | - | - | - | - | - | - | - | - | - | - | - | 50% @ 5mA | - | - | - | - | - | Arrow Hart - Cooper Wiring Devices | VGF15W-M-L | - | - | Toshiba Semiconductor and Storage | - | - | - | - | - | - | - | Bulk | - | - | - | Last Time Buy | - | - | - | - | - | -55°C ~ 100°C | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 5000Vrms | - | Transistor | - | - | - | - | - | - | - | 2 | - | - | - | - | - | - | - | - | 1.15V | - | - | AC, DC | - | - | - | - | - | - | - | - | - | - | 2µs, 3µs | 50mA | - | - | 55V | - | - | 50 mA | - | - | - | - | - | - | - | 600% @ 5mA | 3µs, 3µs | - | 400mV | - | - | - | - | - | - | - | - | - | - | - | ||
![]() ISP824XSMT/R Isocom Components | 20 |
| - | Through Hole, Right Angle | - | - | Square | - | - | - | - | - | - | - | - | - | - | 0.05(A) | Tin | -- | Brass | - | - | 20% | - | ISOCOM COMPONENTS LTD | Polyamide (PA), Nylon | - | Isocom Components | ISP824X-SMT&R | -- | 50(mA) | - | Surface Mount | 2 | -30C to 100C | Commercial | 100 °C | -55 °C | Transistor | - | PDIP SMD | Active | - | - | No | 5.64 | - | Yes | 600VAC | -40°C ~ 105°C | Tray | VAL-U-LOK | - | e3 | Yes | Active | - | Solder | Header | - | 22 | TIN | - | General Purpose, Industrial, Lighting | 2 | UL RECOGNIZED | 8541.40.80.00 | - | Locking Ramp | Male Pin | - | - | - | -- | 0.402 (10.20mm) | Board to Cable/Wire | All | unknown | 9A | - | 0.165 (4.20mm) | - | White | - | - | 8 | - | - | - | - | 0.165 (4.20mm) | -- | Shrouded - 4 Wall | Tin | - | - | DC | - | - | - | -- | - | SEPARATE, 2 CHANNELS | - | - | - | - | - | - | - | - | 0.2(W) | - | - | - | - | AC | AC INPUT-TRANSISTOR OUTPUT OPTOCOUPLER | 50(mA) | - | - | - | 18000(ns) | 1.4(V) | - | - | - | - | - | 0.05 A | - | - | - | - | - | - | - | - | - | - | - | 5300(V) | - | - | 5300 V | - | 300(%) | 100 nA | - | 35 V | Glow Wire Compliant | - | - | -- | -- | UL94 V-2 | - | ||
![]() IS7000SM Isocom Components | 36 |
| - | - | - | SURFACE MOUNT | - | - | - | - | - | - | - | - | - | - | - | 0.15(A) | - | - | - | - | 1000 | 4000 | - | - | - | -- | - | - | - | 50(mA) | - | Surface Mount | 1 | -30C to 100C | Commercial | 100 | -30 | Darlington | - | DIP SMD | - | .15 | - | No | - | - | - | - | - | Reel | Mag-Mate | - | - | - | Active | -- | IDC | - | - | - | - | - | - | - | UL RECOGNIZED | - | - | - | - | - | - | - | - | - | 300 | - | - | - | - | - | - | - | - | - | 4 | - | - | - | - | - | - | - | - | - | - | DC | - | - | - | - | 29-32 AWG | SINGLE WITH BUILT-IN DIODE AND RESISTOR | - | - | - | - | - | - | - | - | 0.2(W) | - | - | - | - | DC | DARLINGTON OUTPUT OPTOCOUPLER | 50(mA) | - | - | -- | - | 1.4(V) | - | Poke-In Terminal | - | - | - | .05 | 6(V) | - | 1.4 | - | - | - | - | - | - | - | - | 5000(V) | - | - | 5300 | - | 1000(%) | 200 | - | - | -- | UL | - | - | - | - | - | ||
![]() SFH618-3XSMT&R Isocom Components | In Stock | - | - | - | - | - | - | - | - | - | Aluminum, Die Cast | - | - | - | - | - | - | - | - | - | - | - | - | 100 | - | - | - | -- | - | - | - | - | - | - | 1 | - | - | 100 | -55 | - | - | - | - | - | - | - | - | - | - | - | -- | Bulk | HB.48, HTS | 5.512 L x 4.724 W x 3.878 H (140.00mm x 120.00mm x 98.50mm) | - | - | Active | -- | - | Base - Box Mount | - | - | - | - | - | - | - | - | - | - | - | - | - | - | IP65 - Dust Tight, Water Resistant | - | Side Entry | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Gray | - | - | - | - | - | - | SINGLE | - | - | - | - | - | - | - | - | - | - | - | - | - | - | TRANSISTOR OUTPUT OPTOCOUPLER | - | - | - | 12 | - | - | M40 | - | - | - | - | .05 | - | - | - | - | - | - | - | Locking Clip (1) on Base Bottom | - | - | Powder Coated | - | - | - | 5300 | - | - | 200 | - | - | -- | - | - | - | - | - | - | ||
![]() SFH615A-1XG Isocom Components | 126 |
| - | Panel Mount | - | Flange | - | - | - | Polytetrafluoroethylene (PTFE) | - | - | Brass | Gold | Beryllium Copper | - | - | - | - | - | - | - | - | 40 | 18GHz | - | - | -- | - | - | - | - | - | - | 1 | - | - | 100 | -30 | - | - | - | - | - | - | - | - | - | - | - | -65°C ~ 165°C | Bulk | -- | - | - | - | Active | -- | - | Jack, Female Socket | - | - | - | - | - | - | UL RECOGNIZED, VDE APPROVED | - | - | Threaded | - | - | - | - | -- | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Gold | - | - | - | - | - | - | SINGLE | - | - | - | - | 50 Ohm | SMA | 1 | - | - | - | - | - | - | - | TRANSISTOR OUTPUT OPTOCOUPLER | - | 500 | Solder | - | - | - | - | - | 4 pcs - 1 Connector, 1 Contact, 2 Insulators | - | - | .05 | - | - | - | -- | - | Gold | RG-405 (.085, .086 Semi Rigid) | - | - | Solder | - | - | - | - | 5300 | - | - | 50 | - | - | -- | - | - | - | - | - | - | ||
![]() SFH620-3 Isocom Components | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 100 | - | - | - | - | - | - | - | - | - | - | 1 | - | - | 100 | -55 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | UL RECOGNIZED | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | SINGLE | - | - | - | - | - | - | - | - | - | - | - | - | - | - | AC INPUT-TRANSISTOR OUTPUT OPTOCOUPLER | - | - | - | - | - | - | - | - | - | - | - | .05 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 5300 | - | - | 100 | - | - | - | - | - | - | - | - | - | ||
![]() MOC8107M Fairchild Semiconductor | In Stock | - | - | Through Hole | 6-DIP (0.300", 7.62mm) | - | - | - | 6-DIP | - | - | - | - | - | - | - | - | - | - | - | - | - | 100% @ 10mA | - | - | - | - | - | - | - | - | - | Fairchild Semiconductor | - | - | - | - | - | - | - | Bulk | - | - | - | Active | - | - | - | - | - | -40°C ~ 100°C | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 7500Vpk | - | Transistor | - | - | - | - | - | - | - | 1 | - | - | - | - | - | - | - | - | 1.15V | - | - | DC | - | - | - | - | - | - | - | - | - | - | 1μs, 2μs | 50mA | - | - | 70V | - | - | 60 mA | - | - | - | - | - | - | - | 300% @ 10mA | 2μs, 3μs | - | 400mV | - | - | - | - | - | - | - | - | - | - | - | ||
![]() MCT2E-W Isocom Components | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | PEI-Genesis | - | - | - | - | - | - | - | Bulk | - | - | - | Active | - | - | - | - | - | - | - | * | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() MOCD207R2M Fairchild | 3541 | - | - | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | - | - | - | 8-SOIC | - | - | - | - | - | - | - | - | - | - | - | - | - | 100% @ 10mA | - | - | - | - | - | ebm-papst, Inc. | W3G250-HH07-03 | - | - | Fairchild Semiconductor | - | - | - | - | - | - | - | Bulk | - | - | - | Active | - | - | - | - | - | -40°C ~ 100°C | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 2500Vrms | - | Transistor | - | - | - | - | - | - | - | 2 | - | - | - | - | - | - | - | - | 1.25V | - | - | DC | - | - | - | - | - | - | - | - | - | - | 3.2µs, 4.7µs | 150mA | - | - | 70V | - | - | 60 mA | - | - | - | - | - | - | - | 200% @ 10mA | 7.5µs, 5.7µs | - | 400mV | - | - | - | - | - | - | - | - | - | - | - | ||
![]() MOC8030.300 Isocom Components | In Stock | - | - | Surface Mount | 4-SMD, No Lead | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 300% | - | QT OPTOELECTRONICS | - | - | QT Optoelectronics | MOC8030.300 | - | - | Suntsu Electronics, Inc. | - | 1 | - | - | 100 °C | -55 °C | - | Bulk | - | Transferred | - | Active | - | 5.79 | - | - | - | -10°C ~ 60°C | - | SXT324 | 0.126 L x 0.098 W (3.20mm x 2.50mm) | - | - | - | - | - | - | MHz Crystal | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | unknown | - | 48 MHz | - | ±30ppm | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 40 Ohms | - | - | - | SINGLE | - | - | - | 12pF | - | - | - | Fundamental | - | - | - | ±25ppm | - | - | DARLINGTON OUTPUT OPTOCOUPLER | - | - | - | - | - | - | - | - | - | - | - | 0.06 A | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 5300 V | - | - | 1000 nA | - | 80 V | - | - | 0.031 (0.80mm) | - | - | - | - | ||
![]() MCT62. Fairchild | 50000 | - | - | Surface Mount | 4-SMD, No Lead | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | SiTime | - | - | - | - | - | - | - | Strip | - | - | - | Active | - | - | - | - | - | -20°C ~ 70°C | - | SiT1602B | 0.098 L x 0.079 W (2.50mm x 2.00mm) | - | - | - | - | - | - | XO (Standard) | - | - | - | - | - | - | - | - | - | - | 3V | - | - | - | - | - | - | - | - | 66 MHz | - | ±20ppm | - | HCMOS, LVCMOS | - | - | - | Enable/Disable | MEMS | 4.5mA | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 0.031 (0.80mm) | - | - | - | - | ||
![]() FOD073LR2 Fairchild | 10000 | - | - | Panel Mount | 8-SOIC (0.154, 3.90mm Width) | Bulkhead - Front Side Nut | Circular | Composite | 8-SOIC | - | - | - | - | - | - | - | D38999/24JG | - | - | - | - | 22D | 400% @ 500µA | - | - | - | - | - | - | - | - | - | Amphenol Aerospace Operations | - | - | - | - | - | - | - | Bulk | - | - | - | Active | - | - | - | - | - | -65°C ~ 175°C | - | Military, MIL-DTL-38999 Series III, Tri-Start™ TV | - | - | - | - | - | - | Receptacle Housing | For Female Sockets | 79 | - | - | - | - | - | - | - | Threaded | Crimp | - | D | Shielded | Environment Resistant | - | - | - | - | - | - | - | - | - | - | Cadmium | - | 21-35 | - | - | - | - | - | - | - | 2500Vrms | Olive Drab | Darlington | - | - | - | - | - | - | Contacts Not Included | 2 | - | - | - | - | - | - | - | G | 1.35V | - | - | DC | - | - | - | - | - | - | - | - | - | - | - | 60mA | - | - | 7V | - | - | 20 mA | - | - | - | - | - | - | - | 7000% @ 500µA | 5µs, 25µs | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() FODM121DR1V Fairchild | In Stock | - | - | Surface Mount | 4-SMD, Gull Wing | - | - | - | 4-SMD | - | - | - | - | - | - | - | - | - | - | - | - | - | 50% @ 5mA | - | - | - | - | - | - | - | - | - | Fairchild Semiconductor | - | - | - | - | - | - | - | Bulk | - | - | - | Obsolete | - | - | - | - | - | -40°C ~ 110°C | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 3750Vrms | - | Transistor | - | - | - | - | - | - | - | 1 | - | - | - | - | - | - | - | - | 1.3V (Max) | - | - | DC | - | - | - | - | - | - | - | - | - | - | 3µs, 3µs | 80mA | - | - | 80V | - | - | 50 mA | - | - | - | - | - | - | - | 600% @ 5mA | - | - | 400mV | - | - | - | - | - | - | - | - | - | - | - |