- Manufacturer
- Package / Case
- Packaging
- Input Type
- Moisture Sensitivity Level (MSL)
- Mounting Type
- Operating Temperature
- Output Type
- Part Status
- RoHS Status
- Voltage - Isolation
- Factory Lead Time
- Current Transfer Ratio-Min
Attribute column
Categories
Optoisolators - Transistor, Photovoltaic Output
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Package / Case | Surface Mount | Mounting Feature | Supplier Device Package | Current Transfer Ratio-Min | Current Transfer Ratio-Nom | Data Rate-Nom | Ihs Manufacturer | Manufacturer | Manufacturer Part Number | Mfr | Number of Elements | Operating Temperature-Max | Operating Temperature-Min | Package | Package Description | Part Life Cycle Code | Power Dissipation (Max) | Product Status | Risk Rank | Rohs Code | Supply Voltage-Min | Operating Temperature | Series | JESD-609 Code | Pbfree Code | Part Status | Terminal Finish | Additional Feature | HTS Code | Subcategory | Reach Compliance Code | Voltage - Isolation | Output Type | Configuration | Number of Channels | Voltage - Forward (Vf) (Typ) | Input Type | Optoelectronic Device Type | Rise / Fall Time (Typ) | Current - Output / Channel | Forward Current-Max | Voltage - Output (Max) | Forward Voltage-Max | Current - DC Forward (If) (Max) | Current Transfer Ratio (Max) | Turn On / Turn Off Time (Typ) | Isolation Voltage-Max | Vce Saturation (Max) | Dark Current-Max | Coll-Emtr Bkdn Voltage-Min |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() CNY17-1TV-M Isocom Components | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() PC853XNNSZ0F Sharp Socle | In Stock | - | - | Through Hole | 4-DIP (0.300, 7.62mm) | - | - | 4-DIP | 1000% @ 10mA | - | - | - | - | - | SHARP/Socle Technology | - | - | - | Tape & Reel (TR) | - | - | - | Discontinued at Digi-Key | - | - | - | -30°C ~ 100°C | PC853X | - | - | Discontinued at Digi-Key | - | - | - | - | - | 5000Vrms | Darlington | - | 1 | 1.2V | DC | - | 100µs, 20µs | 150mA | - | 350V | - | 50mA | -- | -- | - | 1.2V | - | - | ||
![]() HCPL-817-36CE/ AVAGO | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() HCNW-4502-000E AVAGO | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() HCPL4502-500E AVAGO | 45 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() HCPL-817-30CE/ AVAGO | 20000 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() HCPL-070A-500 AVAGO | In Stock | - | - | - | - | YES | SURFACE MOUNT | - | 500% | - | - | AVAGO TECHNOLOGIES INC | Avago Technologies | HCPL-070A-500 | - | 1 | 70 °C | - | - | SURFACE MOUNT, SOIC-8 | Active | 0.1 W | - | 5.23 | No | 4.5 V | - | - | - | No | - | - | CMOS COMPATIBLE, UL RECOGNIZED | - | Optocoupler - Transistor Outputs | compliant | - | - | SINGLE | - | - | - | LOGIC IC OUTPUT OPTOCOUPLER | - | - | 0.005 A | - | 1.4 V | - | - | - | 3750 V | - | - | - | ||
![]() HCPL-0454-560 AVAGO | In Stock | - | - | - | - | - | - | - | - | - | - | AVAGO TECHNOLOGIES INC | Avago Technologies | HCPL-0454-560 | - | 1 | 70 °C | - | - | SURFACE MOUNT, SOP-8 | Active | - | - | 5.16 | No | - | - | - | e0 | No | - | TIN LEAD | UL RECOGNIZED, VDE APPROVED, TTL COMPATIBLE | - | - | compliant | - | - | SINGLE | - | - | - | LOGIC IC OUTPUT OPTOCOUPLER | - | - | 0.025 A | - | - | - | - | - | 3750 V | - | - | - | ||
![]() HCPL-073A-500 AVAGO | In Stock | - | - | - | - | YES | SURFACE MOUNT | - | 500% | - | - | AVAGO TECHNOLOGIES INC | Avago Technologies | HCPL-073A-500 | - | 2 | 70 °C | - | - | SURFACE MOUNT, SOIC-8 | Active | 0.2 W | - | 5.24 | No | 5 V | - | - | - | No | - | - | CMOS COMPATIBLE, UL RECOGNIZED | - | Optocoupler - Transistor Outputs | compliant | - | - | SEPARATE, 2 CHANNELS | - | - | - | LOGIC IC OUTPUT OPTOCOUPLER | - | - | 0.005 A | - | 1.4 V | - | - | - | 3750 V | - | - | - | ||
![]() HCPL-5701-300 AVAGO | In Stock | - | - | - | - | YES | SURFACE MOUNT | - | 300% | - | - | HEWLETT PACKARD CO | Hewlett Packard Co | HCPL-5701-300 | - | 1 | 125 °C | -55 °C | - | DIP-8 | Obsolete | 0.05 W | - | 5.74 | - | 2 V | - | - | - | - | - | - | OPEN COLLECTOR | - | Optocoupler - Transistor Outputs | unknown | - | - | COMPLEX | - | - | - | LOGIC IC OUTPUT OPTOCOUPLER | - | - | 0.01 A | - | 1.7 V | - | - | - | 1500 V | - | - | - | ||
![]() HCPL-5731-100 AVAGO | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() HCPL-5531-200 AVAGO | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() HCPL-553K-300 AVAGO | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() HCNW4503300E AVAGO | 100 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() HCPL817000E AVAGO | 500000 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() HCNW4503-300 AVAGO | 570 | - | - | - | - | - | - | - | - | - | 1 MBps | AVAGO TECHNOLOGIES INC | Avago Technologies | HCNW4503-300 | - | 1 | 70 °C | - | - | WIDEBODY 0.400 INCH, SURFACE MOUNT, DIP-8 | Active | - | - | 5.2 | No | - | - | - | e0 | No | - | TIN LEAD | UL RECOGNIZED, CMOS COMPATIBLE, OPEN COLLECTOR | - | - | compliant | - | - | SINGLE | - | - | - | LOGIC IC OUTPUT OPTOCOUPLER | - | - | 0.025 A | - | - | - | - | - | 5000 V | - | - | - | ||
![]() HCPL-073L500 AVAGO | In Stock | - | - | - | - | - | - | - | - | - | - | AVAGO TECHNOLOGIES INC | Avago Technologies | HCPL-073L500 | - | 2 | 70 °C | - | - | SO-8 | Active | - | - | 5.24 | - | 2.7 V | - | - | - | - | - | - | UL RECOGNIZED | - | - | unknown | - | - | SEPARATE, 2 CHANNELS | - | - | - | LOGIC IC OUTPUT OPTOCOUPLER | - | - | 0.012 A | - | - | - | - | - | 3750 V | - | - | - | ||
![]() HCPL-2530.SV AVAGO | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() H11AA3.SD Isocom Components | In Stock | - | - | - | - | - | - | - | - | 50% | - | FAIRCHILD SEMICONDUCTOR CORP | Fairchild Semiconductor Corporation | H11AA3.SD | - | 1 | 100 °C | -55 °C | - | SURFACE MOUNT PACKAGE-6 | Obsolete | - | - | 5.37 | Yes | - | - | - | e3 | - | - | Matte Tin (Sn) | UL RECOGNIZED | 8541.40.80.00 | - | compliant | - | - | SINGLE | - | - | - | AC INPUT-TRANSISTOR OUTPUT OPTOCOUPLER | - | - | 0.1 A | - | - | - | - | - | 5300 V | - | 50 nA | 30 V | ||
![]() H11AA3.3S Isocom Components | In Stock | - | - | - | - | - | - | - | - | 50% | - | FAIRCHILD SEMICONDUCTOR CORP | Fairchild Semiconductor Corporation | H11AA3.3S | - | 1 | 100 °C | -55 °C | - | SURFACE MOUNT PACKAGE-6 | Obsolete | - | - | 5.37 | Yes | - | - | - | e3 | - | - | Matte Tin (Sn) | UL RECOGNIZED, VDE APPROVED | 8541.40.80.00 | - | compliant | - | - | SINGLE | - | - | - | AC INPUT-TRANSISTOR OUTPUT OPTOCOUPLER | - | - | 0.1 A | - | - | - | - | - | 5300 V | - | 50 nA | 30 V |