- Manufacturer
- Package / Case
- Packaging
- Input Type
- Moisture Sensitivity Level (MSL)
- Mounting Type
- Operating Temperature
- Output Type
- Part Status
- RoHS Status
- Voltage - Isolation
- Factory Lead Time
- Current Transfer Ratio-Min
Attribute column
Categories
Optoisolators - Transistor, Photovoltaic Output
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Collector Current (DC) | Current Transfer Ratio-Nom | Ihs Manufacturer | Manufacturer | Manufacturer Part Number | Maximum Forward Current | Mounting | Number of Elements | Operating Temp Range | Operating Temperature Classification | Operating Temperature-Max | Operating Temperature-Min | Output Device | Package Description | Package Type | Part Life Cycle Code | Rad Hardened | Risk Rank | Rohs Code | Packaging | JESD-609 Code | Pbfree Code | Terminal Finish | Additional Feature | HTS Code | Reach Compliance Code | Pin Count | Output Type | Configuration | Power Dissipation | Input Type | Optoelectronic Device Type | Forward Current | Rise Time | Forward Voltage | Forward Current-Max | Reverse Breakdown Voltage | Isolation Voltage | Isolation Voltage-Max | Current Transfer Ratio | Dark Current-Max | Coll-Emtr Bkdn Voltage-Min | Standard |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() ISP817XGRSMT&R Isocom Components | 927 | - | - | - | - | - | - | - | - | Surface Mount | - | - | - | - | - | - | - | DIP SMD | - | No | - | - | Tape and Reel | - | - | - | - | - | - | 4 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() ISP817D-SM Isocom Components | 477 |
| - | 0.05(A) | 300% | ISOCOM COMPONENTS LTD | Isocom Components | ISP817DSM | 50(mA) | Surface Mount | 1 | -55C to 110C | Industrial | 100 °C | -30 °C | Transistor | ROHS COMPLIANT, PLASTIC, SURFACE MOUNT PACKAGE-4 | PDIP SMD | Active | No | 5.57 | Yes | - | e3 | Yes | TIN | UL RECOGNIZED | 8541.40.80.00 | compliant | 4 | DC | SINGLE | 0.2(W) | DC | TRANSISTOR OUTPUT OPTOCOUPLER | 50(mA) | 18000(ns) | 1.4(V) | 0.05 A | 6(V) | 5300(V) | 5300 V | 600(%) | 100 nA | 35 V | UL/VDE | ||
![]() ISP847G Isocom Components | 7 |
| - | 0.05(A) | - | - | - | - | 50(mA) | Through Hole | 4 | -30C to 100C | Commercial | - | - | Transistor | - | PDIP | - | No | - | - | - | - | - | - | - | - | - | 16 | DC | - | 0.2(W) | DC | TRANSISTOR OUTPUT OPTOCOUPLER | 50(mA) | 18000(ns) | 1.4(V) | - | 6(V) | 5300(V) | - | 50(%) | - | - | UL/VDE | ||
![]() ISP847 Isocom Components | 20 | - | - | - | 50 | - | - | - | 50(mA) | Through Hole | 4 | -30C to 100C | Commercial | 100 | -55 | Transistor | - | PDIP | - | No | - | - | - | - | - | - | - | - | - | 16 | DC | SEPARATE, 4 CHANNELS | 0.2(W) | DC | TRANSISTOR OUTPUT OPTOCOUPLER | 50(mA) | 18000(ns) | 1.4(V) | .05 | 6(V) | 5300(V) | 7500 | 600(%) | 100 | - | UL/VDE | ||
![]() PS2505-2XG Isocom Components | 44 |
| - | - | - | - | - | - | 50(mA) | Through Hole | 2 | -30C to 100C | Commercial | - | - | Transistor | - | PDIP | - | No | - | - | - | - | - | - | - | - | - | 8 | DC | - | 0.2(W) | AC | - | 50(mA) | - | 1.4(V) | - | - | 5300(V) | - | 80(%) | - | - | - | ||
![]() PS2502-4XSM Isocom Components | 11 |
| - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() PS2505-1XSM Isocom Components | 17 |
| - | - | - | - | - | - | 50(mA) | Surface Mount | 1 | -30C to 100C | Commercial | - | - | Transistor | - | PDIP SMD | - | No | - | - | - | - | - | - | - | - | - | 4 | DC | - | 0.2(W) | AC | - | 50(mA) | - | 1.4(V) | - | - | 5300(V) | - | 80(%) | - | - | - | ||
![]() PS2505-1XSMT&R Isocom Components | 7 |
| - | - | - | - | - | - | 50(mA) | Surface Mount | 1 | -30C to 100C | Commercial | - | - | Transistor | - | PDIP SMD | - | No | - | - | Tape and Reel | - | - | - | - | - | - | 4 | DC | - | 0.2(W) | AC | - | 50(mA) | - | 1.4(V) | - | - | 5300(V) | - | 600(%) | - | - | - | ||
![]() PS2502-2XSM Isocom Components | 53 |
| - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() PS2501-4G Isocom Components | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() PS2501-4GR Isocom Components | 35 |
| - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() PS2501-1XLSMT&R Isocom Components | 578 |
| - | - | - | - | - | - | - | Surface Mount | - | - | - | - | - | - | - | PDIP SMD | - | No | - | - | Tape and Reel | - | - | - | - | - | - | 4 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() PS2501-1LSMT&R Isocom Components | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() PS2501-1XGRG Isocom Components | 148 |
| - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() PS2501-2XSMT&R Isocom Components | 28000 | - | - | - | - | - | - | - | - | Surface Mount | - | - | - | - | - | - | - | PDIP SMD | - | No | - | - | Tape and Reel | - | - | - | - | - | - | 8 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() PS2501-1GR Isocom Components | 35 |
| - | - | - | - | - | - | - | Through Hole | - | - | - | - | - | - | - | DIP | - | No | - | - | Rail/Tube | - | - | - | - | - | - | 4 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() TIL198AG Isocom Components | In Stock | - | - | - | - | - | - | - | - | Through Hole | - | - | - | - | - | - | - | PDIP | - | No | - | - | - | - | - | - | - | - | - | 8 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() TIL198A Isocom Components | In Stock | - | - | - | - | - | - | - | 50(mA) | Through Hole | 2 | -55C to 100C | Industrial | - | - | Darlington | - | PDIP | - | No | - | - | - | - | - | - | - | - | - | 8 | DC | - | 0.2(W) | DC | - | 50(mA) | - | 1.4(V) | - | 5(V) | 5300(V) | - | 7500(%) | - | - | UL | ||
![]() TIL198ASM Isocom Components | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() TIL197SM Isocom Components | In Stock | - | - | - | - | - | - | - | 50(mA) | Surface Mount | 1 | -55C to 100C | Industrial | - | - | Darlington | - | PDIP SMD | - | No | - | - | - | - | - | - | - | - | - | 4 | DC | - | 0.2(W) | DC | DARLINGTON OUTPUT OPTOCOUPLER | 50(mA) | - | 1.4(V) | - | 5(V) | 5300(V) | - | 7500(%) | - | - | UL |